Radwell International Datasheets for Signal Conditioners

Signal conditioners provide amplification, filtering, converting, and other processes required to make sensor output suitable for reading by computer boards.
Signal Conditioners: Learn more

Page: 1 2
Product Name Notes
(0519009), ROTATION SPEED MONITOR, 1-CHANNEL, 1 LIMIT VALUE RELAY, 1 ALARM RELAY, DPDT, 10 MHZ-1666 HZ MONITORING RANGE, 20-250 V AC/DC, DIN RAIL MOUNT, SCREW TERMINAL, IP20). FREE 2 YEAR...
(2813525), SIGNAL CONDITIONER, 3 WAY, ISOLATING AMPLIFIER, 24 VDC, 0-10 V, 4-20 MA, FOR ELECTRICAL ISOLATION OF ANALOG SIGNALS, WITH SCREW CONNECTION, -20 TO +65 DEGREE C, IP20. FREE 2...
(2864079) ,REPEATER POWER SUPPLY,HART TRANSMISSION,4-20MA, 30VDC,. FREE 2 YEAR RADWELL WARRANTY
(2864723) SIGNAL CONDITIONER. FREE 2 YEAR RADWELL WARRANTY
(2865955) POWER / INPUT ISOLATING AMP, 19.2-30VDC, 4-20MA. FREE 2 YEAR RADWELL WARRANTY
(2902021) 3-WAY SIGNAL CONDITIONER, WITH CONFIGURABLE INPUT/OUTPUT, FOR ELECTRICAL ISOLATION AND CONVERSION OF ANALOG SIGNALS IN THE MV AND V RANGE, UNIPOLAR AS WELL AS BIPOLAR. PUSH-IN CONNECTION TECHNOLOGY, STANDARD...
(2902049) CONFIGURABLE TEMPERATURE TRANSDUCER, WITH PLUG-IN CONNECTION TECHNOLOGY, FOR CONNECTING 2, 3, AND 4-CONDUCTOR RESISTANCE THERMOMETERS AND RESISTANCE-TYPE SENSORS. CONFIGURABLE VIA DIP SWITCH OR SOFTWARE. SCREW CONNECTION TECHNOLOGY, STANDARD CON.
(7506321), SIGNAL ISOLATOR, ANALOG, SINGLE CHANNEL. FREE 2 YEAR RADWELL WARRANTY
(77310) DX80N9X6S2P2M2M2. FREE 2 YEAR RADWELL WARRANTY
(77317) DX80 NODE900MHZ RADIO; 10-30VDCSTD ANTENNA4 PNP I/O. FREE 2 YEAR RADWELL WARRANTY
133239, SOLENOID DRIVER, K-SYSTEM, 1 CHANNEL ISOLATED BARRIER, DIGITAL OUTPUT, 24 VDC LOOP POWERED. FREE 2 YEAR RADWELL WARRANTY
150T LOOP-POWERED TRANSMITTER, INPIT: 0 OT 150C, TYPE J, OUTPUT: 4 TO 20MA. FREE 2 YEAR RADWELL WARRANTY
193X728ABG02 - SIGNAL ISOLATOR. FREE 2 YEAR RADWELL WARRANTY
ABSOLUTE PROCESS INSTRUMENTS Controls & Indicators API 4058 G
AC SIGNAL PROCESSOR, MODEL 700AC, FLAME MONITOR, UNIVERSAL 85-264 VAC INPUT, 2 X SPDT CONTACTS, SELF CHECK RELAY, 2 DIGIT DISPLAY, 4 LED STATUS INDICATION. FREE 2 YEAR RADWELL WARRANTY...
ACT20X-2HDI-2SDO-S, SIGNAL ISOLATING CONVERTER, INPUT NAMUR SENSOR/SWITCH, SAFE OUTPUT OPTOCOUPLER, 2 CHANNEL. FREE 2 YEAR RADWELL WARRANTY
ACTION INSTRUMENTS Controls & Indicators 4380-2000
ACTION INSTRUMENTS Controls & Indicators G448-0002.V1
ACTION PAK, LIMIT ALARMS - THERMOCOUPLE INPUT (E, J, K, R, S T) 11 PIN, TC IN SINGLE/DUAL TRIP (2 SPDT) 24 VDC. FREE 2 YEAR RADWELL WARRANTY
ADAPTER ELEMENT, 24 VOLT DC, 70 MM DIAMETER, 210 MA, STANDARD AS-I, BLACK. FREE 2 YEAR RADWELL WARRANTY
ANALOG BASE, 4 INCH, ISOLATOR. FREE 2 YEAR RADWELL WARRANTY
ANALOG SIGNAL CONDITIONER. FREE 2 YEAR RADWELL WARRANTY
ANALOG TRANSMITTER, ULTRA-WIDEBAND, SINGLE MODE, 200 KHZ-1.7 GHZ. FREE 2 YEAR RADWELL WARRANTY
ANTENNA REMOTE READ/WRITE,FACE-EMIT TING,8PIN,3000 BYTES/SEC DATA TRANSFER SPEED. FREE 2 YEAR RADWELL WARRANTY
AUTO ISOLATOR SIGNAL CONDITIONER MODEL10 50MA DC. FREE 2 YEAR RADWELL WARRANTY
AUTOMATION DIRECT Controls & Indicators FC-33
BRIDGE INPUT SIGNAL CONDITIONER, 120VAC. FREE 2 YEAR RADWELL WARRANTY
BRIDGE, STRAIN GAUGE, LOAD CELL TRANSMITTER, FULLY ISOLATED, 115 VAC, SWITCH FOR EXTERNAL CAL. RESISTOR. FREE 2 YEAR RADWELL WARRANTY
BRIDGE, STRAIN, GAUGE, LOAD CELL TRANSMITTER, NON-INSOLATED, 115 VAC, CONFORMAL COATING. FREE 2 YEAR RADWELL WARRANTY
CONDITIONER KIT 442 BRIDGESENSOR 9-30VDC NO SOCKET. FREE 2 YEAR RADWELL WARRANTY
CONTEC Controls & Indicators DIO-1616T-LPE
CONTINUOUS LEVEL TRANSMITTER, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
CONVERTER MODULE, SIGNAL ISOLATOR / SPLITTER, ECT-DIN, 4-WIRE, LINE/MAINS POWERED, 36 MM WIDTH, 4-20 MA INPUT, DUAL 4-20 MA OUTPUT, 117 VAC POWER, 50/60 HZ, 24V TRANSMITTER EXCITATION, DIN-STYLE HOUSING.
CONVERTER TTL/CMOS TO RS422. FREE 2 YEAR RADWELL WARRANTY
CONVERTER, RS-232 TO RS-422 / RS-485, 3000V ISOLATION . FREE 2 YEAR RADWELL WARRANTY
CONVERTER, TRI-LOOP, HART, 4-20MA, 42.4VDC. FREE 2 YEAR RADWELL WARRANTY
CURRENT DRIVER, 24 VDC (BUS POWERED), CURRENT OUTPUT UP TO 650 OHM, LOW POWER DISSIPATION, LED STATUS DISPLAY, IP20. FREE 2 YEAR RADWELL WARRANTY
CURRENT DRIVER, 4-20 MA, 24 VDC,K SYSTEM ANALOG, 1 CHANNEL, POWER RAIL, ACCURACY 0.1%. FREE 2 YEAR RADWELL WARRANTY
CURRENT DRIVER, SMART, K-SYSTEM, ANALOG, 1-CHANNEL ISOLATED BARRIER, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
CURRENT DRIVER/REPEATER, 1-CHANNEL ISOLATED BARRIER, 4-35 VDC, 0-40 MA, REVERSE POLARITY PROTECTION, SCREW TERMINAL, DIN RAIL MOUNT, -20 TO +70 DEGREES C, IP20, (294980). FREE 2 YEAR RADWELL WARRANTY
CURRENT ISOLATOR, 2 WIRE AC. FREE 2 YEAR RADWELL WARRANTY
CURRENT TO PRESSURE TRANSMITTER, CLASS 1, GROUPS A,B,C & D, INPUT 4 TO 20 MA OR 10 TO 50 MA 42 VDC MAX, OUTPUT 186 KAMAX (27 PSI)ENCLOSRE PROTECTION TYPE:...
CURRENT TRANS. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSDUCER 600VAC 50-400HZ. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSDUCER, 25A, PCB; SENSOR OUTPUT:VOLTAGE; SUPPLY VOLTAGE DC MIN:12V; SUPPLY VOLTAGE DC MAX:15V; CURRENT MEASURING RANGE DC:-25A TO 25A; CURRENT MEASURING RANGE . FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSDUCER, CLOSED LOOP, DC MIN, CURRENT MEASURING RANGE AC, RESPONSE TIME ACCURACY %:0.25%, 100A. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, 25 AMP, 15 V, 1000:1 TURNS RATIO, 2.5 KV PROOF STRESS, PCB MOUNTING, 0 TO +70 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, 50-400 HZ, FEET MOUNT, 1 KA INPUT CURRENT, 5 AMP, 1000:5 RATIO, 63.5 MM WINDOW DIAMETER, CLASS 1, 35 VA. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, 600VAC, RATIO 600:5AMP, 25-400HZ, HEIGHT 4.94IN DEPTH 2.19IN, WIDTH 4.5IN. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMERS, RATIO 200:5, 50-400 HZ, 600V, 10KV BIL. FREE 2 YEAR RADWELL WARRANTY
DAYTRONIC Controls & Indicators 5D70
DECIPAK 0..10V4..20MA,9-60VD C. FREE 2 YEAR RADWELL WARRANTY
DIGITAL INDUCTIVE DISPLACEMENT SENSOR, EX-V, AMPLIFIER UNIT, NPN, 0-5 MM MEASURING RANGE, 40000 SAMPLES/SECOND, 24 VDC, 240 MA. FREE 2 YEAR RADWELL WARRANTY
DIGITAL OUTPUT MODULE, SLIO SM022, 8 DIGITAL OUTPUTS, 0.5 AMP, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DIN RAIL CONDITIONER, INPUT POWER:10-32VDC, TEMP: 0-1000, UNIT: DEG.F, WIRING: 3 WIRE, TYPE: DIN PT, 100 OHM. FREE 2 YEAR RADWELL WARRANTY
DIN RAIL MOUNT INPUT SIGNAL CONDITIONER, DC VOLTAGE AND CURRENT INPUT, 12 INPUT VOLTAGE RANGES (10 MV - 100 V), 6 INPUT CURRENT RANGES (1 MA - 100 MA), 1...
DIN RAIL SIGNAL CONDITIONER, AC SUPPLY, 0 MV TO 100 MV DC I/P, 0 V TO 10 V/4 MA TO 20 MA O/P, BRIDGE, STRAIN I/P & PROCESS O/P CLASS,...
DIN RAIL SIGNAL CONDITIONER, DC SUPPLY, AC LVDT TRANSDUCER I/P, AC VOLTAGE I/P & PROCESS O/P CLASS, EACH. FREE 2 YEAR RADWELL WARRANTY
DIN RAIL TRANSMITTER 115VAC. FREE 2 YEAR RADWELL WARRANTY
DIN-STYLE ECONOMY SIGNAL ISOLATOR/CONVERTER, 2-WIRE,INPUT LOOP POWERED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 06.20.2018, MULTIPLEXER, MTL830 RANGE, ANALOG RECEIVER, RS485 AND/OR RS422 OUTPUTS FOR MODBUS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 11/30/2019, ACTIVE CURRENT-VOLTAGE SIGNAL CONVERTER, 3 WAY, AC / DC POWER, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 11/30/2019, SIGNAL CONVERTER, 931H, THERMOCOUPLE TYPE K TO CURRENT/VOLTAGE, HIGH DENSITY, 6.1 MM WIDTH, 2 WAY ISOLATION, INPUT PASSIVE, OUTPUTACTIVE, SUPPLY VOLTAGE 24V DC, MOUNTABLE. FREE 2...
DISCONTINUED BY MANUFACTURER ELECTROCHEMICAL ANALYZER, FOR CONTACTING CONDUCTIVITY MEASUREMENT, 873CC SERIES, 120VAC, 50/60HZ, 102W MAX, 150MA FUSE, 0-100 US/CM, 100 OHM RTD, ALARM:2 NO/NC, 5 AMP, 125VAC, 4-20MA OUTPUT, METAL...
DISCONTINUED BY MANUFACTURER, (83103), DX80 STAR, 900 MHZ GATEWAY 150MW IP20 C, 10-30VDC EXT ANTENNA RS485, IN: 4 DISC 2 ANLG 0-20MA; OUT: 4 DISC PNP 2 ANLG 0-20 MA.
DISCONTINUED BY MANUFACTURER, AC CURRENT TRANSMITTER, 0-5A, 0-120 VAC, 50/60 HZ, 4-20MA, STANDARD U BRACKET MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ACTION PAK, PROGRAMMABLE UP/DOWN RAMP GEN - POT OR SWITCH INPUT 20 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ACTIVE FILTER, DIN RAIL MOUNT, 1200/10HZ/07. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG SIGNAL CONDITIONERS, 4-20MA OUTPUT SIGNAL RANGE, 0-10V INPUT SIGNAL RANGE, 15V MAX INPUT, RAIL TYPE TS 35, (WAS5 VCC HF 0-10/4-20MA). FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, ANALOG SIGNAL CONVERTER, 24-48VDC, SCREW TERMINALS, LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOGUE ISOLATOR, ULTRA SLIMPAK, 9-30 VDC, INPUT: 0-20 MA, OUTPUT: 0-20 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOGUE MULTIPLEXER TRANSMITTER, UMX IN: 30 VOLT, IMAX IN: 300MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALYTICS/VULCAIN 301 /W CO CARBON MONOXIDE (CO), WIRELESS TRANSMITTER, 0-250 PPM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANTENNA, READ/WRITE, FACE-EMITTING, 24 VDC, 500 MA, 6PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAT TRANSMITTERDISCONTIN UED BY MANUFACTURER, CAT TRANSMITTER, REMOTE INPUT CONNECTION, FOR HDMI AND RGB SOURCES, ANALOG AUDIO INPUTS, USB HID HOST PORT. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, CHANNEL GENERATOR, 120VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CHANNEL GENERATOR, RECEIVER, MONOSTABLE, 8CHANNEL, 11BLADE, 10-30VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONDITIONER, 5/10A, 24V, 4/20MA, (WAS2 CMA). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONDITIONER, ISOLATED, FIELD CONFIGURABLE, LINEARIZED, T/C IN, DC V OR I OUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONDITIONER/ISOLATOR , LOOP-POWERED, TOW-WIRE, 4-20MA, INPUT TO OUTPUT TO POWER:1500VAC, INPUT: 4-20MA, OUTPUT: 4-20MA, RESPONSE TIME: 10MILLISECOND TO 63% OF FINAL VALUE, OPERATING TEMPERATURE: -40DEGREE C TO...
DISCONTINUED BY MANUFACTURER, CONDUCTIVITY ANALYZER, 24 - 230 VAC / VDC, 45 - 65 HZ, 4 WIRE, 2.5 WATT, SCREW TERMINALS, LED DISPLAY, DIRECT MOUNTING. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, CONTACT SIGNAL CONDITIONER, 3 WAY, CONFIGURABLE INPUT/OUTPUT, PRECONFIGURED, (2810913). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL AMPLIFIER UNIT, DIGITAL, RGB SENSOR, NPN OPEN-COLLECTOR X 4 CHANNEL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL UNIT, PROGRAMMABLE COMBINED TRANSMITTER, ALARM UNIT, 0-20MA, 24-60VAC/DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONVERTOR MODULE SERIAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COUNTER, PLASTMATIC 48, 0-499DEG C, 115/230VAC, 48-62HZ, 4.5VA, TYPE L. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU SPEED CONTROLLER, DIGITAL, MODEL 701A, SCREW CLAMP TERMINALS, 9-PIN RS 422. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT DRIVER, ANALOG OUTPUT, 1-CHANNEL ISOLATED BARRIER, 20-35 VDC, 4-20 MA, (123523). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TO PRESSURE TRANSMITTER, CLASS 1, GROUPS A,B,C & D, INPUT 4 TO 20 MA OR 10 TO 50 MA, 42 VDC MAX, OUTPUT 186 KAMAX (27...
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, INPUT CURRENT:100 AMP, TURNS RATIO:100:5, FREQUENCY RANGE: 50 HZ TO 400 HZ, TRANSFORMER MOUNTING: PANEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, RATIO 900 TO 1 AMP, MAX VOLTS 600, 1 VA, 50/60 CY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSMITTER, ANALYNK, DC MILLIAMP, ISOLATED, 117VAC, 60HZ, 10 PERCENT, 4-20MADC OUTPUT, 0-1MADC INPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DATA TRANSCEIVER, 1 CHANNEL, ST CONNECTION TYPE, SERIAL DATA FIBER OPTIC TRANSMISSION USE, RS323/RS422, MULTI MODE FORMAT, RACK MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIG INDICATOR, STRAIN GAGE CONDITIONER, RC/RF, 105-135 VAC, 50-400 HZ, 10 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL LOAD MONITOR, 3 PHASE, 415 VAC, 4-20 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISPLACEMENT SENSOR, INDUCTIVE, 22 X 35 MM CYLINDRICAL, THREADED, 0 TO 10 MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRAFT RANGE TRANSMITTER, TIME DELAYED HIGH-PRESSURE CUTOUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DUPLINE MONOSTABLE RECEIVER, 120 VAC, 50/60 HZ, 2-CHANNEL, MONOSTABLE, LED INDICATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DX80 GATEWAY, ONE ROD BREAK DETECTION DX99 FLEXPOWER NODE AND ONE LOAD CELL DX99 FLEXPOWER NODE, MODEL DX80G2C-12801. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DX80 NODE, W/ DISCRETE I/O, 900 MHZ ISM BAND, IP67, NEMA 6. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DX80 STAR 900MHZ 1:1 KIT 150MW IP67; 10-30VDC EXT ANTENNA; IN: 4 DISC PNP 2 ANLG 0-20MA; OUT: 4 DISC PNP 2 ANLG 0-20MA, PART # 78773.
DISCONTINUED BY MANUFACTURER, ELECTROCHEMICAL ANALYZER, FOR CONTACTING CONDUCTIVITY MEASUREMENT, 873CC SERIES, 120 VAC, 50/60 HZ, 102 WATTS MAX, 150 MA S.B. FUSE, 0-100 US/CM, 100 OHM RTD, ALARM:2 NO/NC, 5...
DISCONTINUED BY MANUFACTURER, ELECTROCHEMICAL ANALYZERS, CONDUCTIVITY, 873CC SERIES, 120 VAC, 50/60 HZ, 102 WATTS MAX, 150 MA S.B. FUSE, 0-100 US/CM, 100 OHM RTD, ALARM:2 NO/NC, 5 AMP, 125VAC, 4-20MA...
DISCONTINUED BY MANUFACTURER, ELECTROCHEMICAL ANALYZERS, FOR CONTACTING CONDUCTIVITY MEASUREMENT, 873CC SERIES, 120 VAC, 50/60 HZ, 102 WATTS, 150MA FUSE, 0-100 US/CM, ALARM:2 NO/NC, 5 AMP, 125VAC, 4-20MA OUTPUT, METAL FIELD...
DISCONTINUED BY MANUFACTURER, EXACTA FLAME SCANNER, LIMELIGHT, ESA-700. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FIELD SIGNAL INDICATOR, 751 SERIES, SPECIAL SCALE LCD DISPLAY METER, METER INPUT: 4-20 MA, FM EXPLOSION-PROOF, MOUNTING BRACKET FOR FLAT SURFACE OR 2IN PIPE. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, HUMIDITY TRANSMITTER, 0/100%, 0/10VDC, OR4/20, WALL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I.S. ISOLATOR, MA ISOLATING REPEATER, LOOP POWERED, TYPE 9311, DIN RAIL MOUNTING, 25.2 V / .92 MA OUTPUT SIGNAL, INPUT 35 V, CURRENT RANGE 0-20 MA. FREE...
DISCONTINUED BY MANUFACTURER, I/O ISOLATOR, 1 CHANNEL, LOOP POWERED, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IGNITION CONTACT POINT, SILVER, METAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, DC TO DC TRANSMITTER, NON-ISOLATED, WITH LOOP POWER SUPPLY, 115 VAC, 4-20MA, (REPLACED BY API 4300 G DESIGN). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE PANEL, MACHINE MOTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IP ZONE CONTROL MODULE, LENGTH: 10 INCHES, WIDTH: 8 INCHES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ISOLATED SIGNAL CONDITIONER, PC BOARD, CONTROL BOARD, PCB BOARD ASSEMBLY, MOUNTABLE, SAME AS:PN-50917, SAME AS: SP-50917, SAME AS: 1334-50917, 1334-MOD-N4. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ISOLATING REPEATER / MA, INPUT / 4-20 MA, OUTPUT / 4-20 MA DUALR MAX 750 OHM, ACCURACY / <0.1% OF FDS, ISOLATION / 1500 V, SUPPLY /...
DISCONTINUED BY MANUFACTURER, ISOLATING SIGNAL CONVERTER, 3-PORT, 4-20MA INPUT, -10 TO +10VDC OUTPUT, 90-264VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ISOLATING SIGNAL CONVERTER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ISOLATION AMPLIFIER MODULE, 12/24 V, 5 KV, 20 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ISOLATION AMPLIFIER, 0...10 V INPUT, 0....10 V OUTPUT, 24 VDC SUPPLY, STANDARD OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ISOLATION AMPLIFIER, 0.2-1 V INPUT, 4...20 MA OUTPUT, 24 VDC SUPPLY, STANDARD OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ISOLATOR / CONVERTER, 4 WIRE SIGNAL, SINGLE INPUT AND OUTPUT, 117 VAC, DIN-STYLE HOUSING / MOUNTS ON BOTH RAIL / G-TYPE AND TOP HAT, REPLACED BY ECT/4-20MA/4-20MA/11...
DISCONTINUED BY MANUFACTURER, ISOLATOR, DC INPUT FIELD, CONFIGURABLE, 9 - 30 VDC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ISOLATOR, LOOP POWERED, PLUG-IN, SINGLE CHANNEL, 4-20 MADC INPUT, ISOLATED 4-20 MA OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ISOLATOR, LOOP POWERED, TWO CHANNEL, ISOLATE 4-20 MA PROCESS SIGNALS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LEVEL TRANSMITTER, NON-CONTACT, 12 METER RANGE, 2 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT ALARM, ACTION PAK, SINGLE CHANNEL, PLUG-IN, 11-PIN, DC VOLT INPUT, RELAY DPDT OUTPUT, FIELD CONFIGURABLE I/O. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LINE FILTER, 250 VAC, 50/60 HZ, DC TO 400 HZ, 6 TO 30 A @ 40C MAX.. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LINE FILTER, 3X480 VAC, 50/60 HZ, 34 AMPS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOOP-POWERED ISOLATOR, MCR PASSIVE ISOLATOR, 2-CHANNEL, INPUT SIGNAL: 0(4)-20 MA, OUTPUT SIGNAL: 0(4)-20 MA, (2814029), REPLACED MACX MCR-SL-2I-2I-ILP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MCR PASSIVE ISOLATOR, FOR THE ELECTRICAL ISOLATION OF CURRENT SIGNALS WITHOUT AUXILIARY POWER, 1-CHANNEL, INPUT SIGNAL: 0(4) ...20 MA, OUTPUT SIGNAL: 0(4) ...20 MA, 2814016, REPLACEMENT 2907704.
DISCONTINUED BY MANUFACTURER, MCR TEMPERATURE TRANSDUCER, FOR PT 100 TEMPERATURE SENSORS, CONFIGURED VIA DIP SWITCH, WITH SCREW CONNECTION, NOT PRE-CONFIGURED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MEASURING AMPLIFIER, CF 600 HZ, CARRIER FREQUENCY, 15-26 VDC INPUT, +/-10V OUTPUT, CLIP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MEDIA CONVERTER DIN MOUNT 10/100 TO 100FX SM W/SC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MONOSTABLE RECEIVER, DUPLINE 128 MODEL, 10-30 VDC, 8-CHANNEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTOR LOAD MONITOR, DIGITAL, HPL SERIES, 8 AMP, 120-575 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NEUTRAL CURRENT TRANSFORMER, UNRATED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NODE ASSEMBLY, DX80 STAR, 900 MHZ, 150 MW, IP20C, 10-30 VDC, 6 DISC IN / 6 DISK OUT PNP, 82999. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NODE ASSEMBLY, DX80 STAR, 900 MHZ, 150 MW, IP67, 10-30 VDC, 6 DISC IN / 6 DISK OUT PNP, 77602. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NODE ASSEMBLY, FLEX POWER, TEMPERATURE, 900MHZ, IP67 BASE, THERMOCOUPLE, THREE INPUTS, ONE THERMISTOR CJC INPUT, DISCRETE, TWO SELECTABLE INPUTS, TWO NMOS SINKNING OUTPUTS. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, POTENTIOMETER AMPLIFIER, K-SERIES, SINGLE CHANNEL, 20-35 VDC SUPPLY, SCREW TERMINALS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, MODEL C280E, 0-100 PSIG RANGE, 24 VDC, 4-20 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, S-10 SERIES, 1/4 INCH NPT, MALE, 10 - 30 VDC, 4 - 20 MA, 5000 PSI, 2 WIRE, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, PRESSURE TRANSMITTER, SITRANS P, 4-20 MA, SILICONE OIL, 2320 PSI G MEASURING SPAN, STAINLESS STEEL, CONNECTION SHANK, WITH INDICATOR, DIGITIAL DISPLAY VISIBLE. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, PROCESS SIGNAL CONDITIONER, 0-20MA, 10-32V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE ANALOG CONVERTER/ISOLATOR, 1A/125V, 5V/5MA, 15V/30MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, 3.15 AMP, 100-240VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR SIGNAL CONDITIONER, SENSOR INPUT / 200 MV/MIL, 4-20 MA = 0-5 MILS, SINGAN OUTPUT / 200 MV/MIL, PASSBAND / 5 HZ TO 10 KHZ. FREE...
DISCONTINUED BY MANUFACTURER, RECEIVER, ANALOGUE MULTIPLEXER, SUITABLE FOR CLASS 1, DIV.2, GROUPS A/B/C/D AND CLASS 1, ZONE 2, GROUP IIC TEMP CODE T5, AMBIENT TEMPERATURE RANGE: - 40C TO +70C.
DISCONTINUED BY MANUFACTURER, REFLECTED WAVE REDUCTION DEVICE, 3 PHASE, 9 AMP, 380-575 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR, PI STEP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SCAN XMITTER, RACK UNIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNAL CONDITIONER, -50 TO 150 CELSIUS RANGE, 4-20 MA OUTPUT, 115 VAC POWER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNAL CONDITIONER, 0-2 MV/V, 0-10VDC OUTPUT, 120VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNAL CONDITIONER, 10-30VDC, 8CHANNEL, NPN OUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNAL CONDITIONER, 20-90VDC/48-253VAC, 2 AMP, SCREW TERMINALS, LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNAL CONDITIONER, 22-230V, 1W, 48-62HZ, DIN RAIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNAL CONDITIONER, 24 VDC, 1 CHANNEL, 0/4-20 MA, REPLACED BY KFD2-STC4-EX1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNAL CONDITIONER, 2865405, 30 VDC, 20 MA, REPLACED BY MACX MCR-EX-IDS-I-I. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNAL CONDITIONER, 3 WAY ISOLATOR, 24 -230 VAC/DC, 48-62 HZ, 60 MA, -20 TO =60 DEGREES C, 2864325. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNAL CONDITIONER, 3-WAY, FOR GALVANIC ISOLATION OF ANALOG SIGNALS, 4-20 MA, 0-10 V, -25 °C TO 60 °C, DIN-RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNAL CONDITIONER, 4-20 MA DC INPUT, 4-20 MA DC OUTPUT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNAL CONDITIONER, 8PIN, SUPPLY 120VAC, INPUT 0-20MA DC, OUTPUT 0-20MA DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNAL CONDITIONER, 8PIN, SUPPLY 120VAC, INPUT 0-7.5VDC, OUTPUT 4.20MA DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNAL CONDITIONER, ACTION PAK, AC INPUT, ISOLATED DC OUTPUT, FIELD CONFIGURABLE I/O, PLUG-IN, SELECTABLE 120/240 VAC SUPPLY, (SAME AS AP6380-0000-1). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNAL CONDITIONER, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNAL CONDITIONER, INPUT 0/3MVV, OUTPUT 0/5VDC, POWER 120VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNAL CONDITIONER, ISOLATING AMPLIFIER, 3-WAY, 18-30 VDC SUPPLY, 1 CHANNEL, CONFIGURABLE OUTPUT, 2810939, REPLACED BY MACX MCR-UI-UI-NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNAL CONDITIONER, ISOLATOR, FIELD CONFIGURABLE, VOLTAGE/CURRENT, JUMPER ADJUSTMENT, 120/240 VAC OPERATION, LED INDICATORS, PLUG-IN, 8 PIN OCTAL BASE, (AP4380-2000). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNAL CONDITIONER, KRS SERIES, PT 100 OHMS INPUT, 0-600 DEGREE F, 4-20 MA DC, 120 VAC POWER, K-UNIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNAL CONDITIONER, LIMIT ALARM, DUAL ALARM, 2 SPDT RELAYS, 115 VAC POWER, 4-20 MA DC INPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNAL CONDITIONER, LVDT, STANDALONE AC, 4-20 MA OUTPUT, 250/500 HZ OUTPUT FILTERING, 10-30 VDC, DIN-RAIL MOUNT, (SUGGESTED REPLACEMENT: LVC-4000). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNAL CONDITIONER, MCR ISOLATOR, LOOP POWERED, FOR ANALOG SIGNAL ISOLATION, WITH UNCONFIGURED INPUT, OUTPUT SIGNAL: 4..20 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNAL CONDITIONER, MCR PASSIVE ISOLATOR, LOOP-POWERED, CONFIGURABLE INPUT, 4-20 MA OUTPUT, 8-30 VDC, PLUGGABLE SCREW CONNECTION, (2814058), (SUGGESTED REPLACEMENT: MINI MCR-SL-UI-I-LP-NC). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNAL CONDITIONER, MINICOUPLER, INPUT 0-10V, OUTPUT 0-10V, 20-28 VDC, DIN RAIL MOUNTING, 0 TO +55 DEGREES C, (DK6/ISO/V-V/0-10/0- 10). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNAL CONDITIONER, PLUG-IN, 120VAC, 8PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNAL CONDITIONER, POSITION MEASUREMENT, DIN RAIL MOUNT, 18-30 VDC SUPPLY, 100 SERIES, WITHOUT GALVANIC ISOLATION, 0-10V OUTPUT, (054002), (REPLACED BY MUP110/160 SERIES). FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SIGNAL CONDITIONER, RS485-422/RS232, 24-48 VDC, 0 TO +50 DEGREES OPERATING TEMPERATURE, SNAP-ON RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNAL CONDITIONER, SINGLE CHANNEL, 4.8 KHZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNAL CONDITIONER, TRANSMITTER, PLUG-IN, ISOLATED, 115 VAC POWER, 0/1 AMP AC INPUT, 4/20 MA DC OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNAL CONDITIONER, TRANSMITTER, PLUG-IN, ISOLATED, 115 VAC POWER, 0/500 MV AC INPUT, 4/20 MA DC OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNAL CONDITIONER, TRANSMITTER, PLUG-IN, THERMOCOUPLE INPUT, NON-LINEARIZED, 115 VAC POWER, 0/1000 DEGREES F INPUT RANGE, 4-20 MA DC OUTPUT, TYPE J THERMOCOUPLE. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SIGNAL CONDITIONER, W/FREQUENCY PLUSE INPUTS,INPUT POWER 10-32VDC,OUTPUT 0-20MA,INPUT RANGE 0-20KHZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNAL CONDITIONER, WAVESERIES WAS5, 1 CHANNEL, VOLTAGE INPUT AND OUTPUT, 24 VDC, 1.3 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNAL CONDITIONER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNAL CONDITIONER/ TRANSMITTER, 4-20 MA, 120 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNAL CONDITIONING MODULE, ISOLATED ANALOG SIGNAL, LED STATUS INDICATOR, SCREW TERMINAL, 3 WAY, 18-30 VDC, 60 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNAL CONDITIONING RELAY, ACTION-PAK WIDE-RANGING, 120 VOLTS AC, 50-60 HZ, 5 WATT, 8 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNAL CONVERTER / INSULATOR, WAVESERIES, 0-10V INPUT, 4-20 MA OUTPUT, 2-WAY ISOLATOR, 24 VDC SUPPLY, SCREW CONNECTION, WAS4 VCC DC 0-10/4-20MA, (SUGGESTED REPLACEMENT: 1176010000). FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, SIGNAL CONVERTER TRI-LOOP 4-20MA 42.4VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNAL CONVERTER, 1 CHANNEL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNAL CONVERTER, 1 INPUT, 2 OUTPUTS, 12-30 VDC, 4-20 MA, SCREW CONNECTION, DIN RAIL MOUNT, 0 TO +55 DEGREE C, (WAS5-CCC-2OLP), REPLACED BY 7760054122 / ACT20P-CI-2CO-OLP-S. FREE...
DISCONTINUED BY MANUFACTURER, SIGNAL CONVERTER, 10-30VDC, 4-POLE, PNP / NPN, REPLACED BY BAE SC-XA-T04 (BAE0130). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNAL CONVERTER, ANALOG, 24 VDC, C.A.I.S.-E UNI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNAL CONVERTER, ANALOGUE, 0-10V, 24 VDC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNAL CONVERTER, CURRENT-TO-PNEUMATIC , 4-20 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNAL CONVERTER, K SERIES, RTD AMPLIFIER, 20-36 VDC, 71170. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNAL CONVERTER, SINGLE CHANNEL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNAL CONVERTER, SINGLE CHANNEL, INPUT EEX IA IIC, 0/4-20 MA OUTPUT, 24 VDC POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNAL CONVERTER, UNIVERSAL TEMPERATURE MEASUREMENT AMPLIFIER, 1 CHANNEL, 24 VDC, DIN RAIL MOUNT, NO DIRECT REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNAL CONVERTER/INSULATOR, 2-CHANNEL, 24 VDC, 0/4 TO 20 MA, 0 TO 10 V OR -10 TO +10 V (ADJUSTABLE), SCREW CONNECTION, 0 TO +60 DEGREES C, 7940010167.
DISCONTINUED BY MANUFACTURER, SIGNAL CONVERTER/ISOLATOR, PROGRAMMABLE UNIVERSAL INPUT, PROGRAMMABLE UNIVERSAL OUTPUT, 22-300 VDC / 90-260 VAC POWER, 4-20 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNAL GENERATOR, FUNCTION, 1 CHANNEL, BANDWIDTH 3 MHZ, 291 MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNAL ISOLATOR, 1702 SERIES, 10 VDC, 4-20 MA, 250 OHMS, 115 VAC / 10 PRECENT / 50-60 HZ / 0.1 AMPS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNAL PROCESSOR, 115 VAC, 60 HZ, SINGLE PHASE, 15 WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNAL PROCESSOR, 115-230 VAC, 50/60 HZ, 35 VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNAL PROCESSOR, 26V DC, 130 MA, 0-3SEC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNAL PROCESSOR, 4-20MA, 24VDC, 0-100 DEGREES-C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNAL SELECTOR, 3 CHANNEL, 4-20 MA DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNAL TRANSDUCER, ULTRASLIMPAK, DC POWERED, THERMOCOUPLE INPUT, LIMIT ALARM, T/C IN, DUAL TRIP, SPDT RELAYS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNAL TRANSMITTER, +/- 10V INPUT, RS323 OUTPUT, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNAL TRANSMITTER, 24VDC, 4-20 MA DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNAL/INTERFACE CONVERTER, 24 VAC/VDC, 50/60 HZ, 3 VA POWER CONSUMPTION, 30 MS RESPONSE DELAY, 5-15 METER MASTER COMMUNICATION DISTANCE, 500 METER SLAVE COMMUNICATION DISTANCE, -10 TO 55...
DISCONTINUED BY MANUFACTURER, SIGNALCONDITIONERS, (228751). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID DRIVER, 1 CHANNEL GALVANIC BARRIER, LED, 96 AMP MAX, 250 VAC, 35 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID DRIVER, 1CHANNEL, 5-35VDC, IP20. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID DRIVER, 2-CHANNEL ISOLATED BARRIER, DIGITAL OUTPUT SIGNAL TYPE, 20-30 VDC, 45 MA AT 11.7 VDC OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID DRIVER, K-SYSTEM, DIGITAL OUTPUT, 1 CHANNEL, 45 MA, 24 VDC, (184256). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SPEED CONTROL, MODEL 2301A, LOAD SHARING, SCREW CLAMP TERMINALS, 9 USER ADJUSTABLE SETTINGS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SURECROSS DX70 GATEWAY, 900 MHZ, STANDARD ANTENNA, 4 PNP IN, 4 PNP OUT, (2) 0-20 MA IN, (2 )0-20 MA OUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SWITCH AMPLIFIER, 1 CHANNEL, ISOLATED BARRIER, 24 VDC SUPPLY, DIN RAIL MOUNT, (20958S). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TELEMETRY UNIT, 1 AMP, 24VDC, READING AND TRANSMITTER UNIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE TRANSMITTER, 0-150DEG C, 12-40VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURER TRANSMITTER, THERMACOUPLE INPUT K, 0-2200F, OUTPUT 4-20MA, POWER SUPPLY 117VAC / 60HZ / 10%. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE CONVERTER/TRANSDUCER , CC-E TC/V, TYPE K THERMOCOUPLE, 0-1000C, 0-10 VDC OUTPUT, SUPPLY VOLTAGE (DC) 24 V, IP20. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE INPUT ,SIGNAL 10-32VDC ,4-20MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE, ITMA SERIES, 12-42 VDC, 4 20 MAMP, DIN RAIL MOUNT, ANALOG OUTPUT, CURRENT CONVERTER, 34075. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSDUCER, 4-20 MA, REPLACED BY MINI MCR-SL-R-UI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSMISSION DISTANCE DEVICE, 0.6M, ENTER/OUTPUT, 4 BIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSMITTER INPUT CARD 33B5239X352, 33B5239X522. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSMITTER MODULE, MONOSTABLE, 10-30VDC, 8CHANNEL,11 BLADE PLUG IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSMITTER POWER SUPPLY, 1.6 W, SINGLE CHANNEL, 20-35 VDC, 2-WIRE TRANSMITTER, 4-20 MA SIGNAL, REPLACED BY KFD2-STC4-EX1.H. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSMITTER, 0-175 VDC, INPUT 4-20 MADC, OUTPUT 117 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSMITTER, 120VAC, 1CHANNEL, MONOSTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSMITTER, M300, ISM 2 CHANNEL MULTI, 1/4 DIN, 100-240 VAC, 50/60 HZ, 5 W, 20-30 VDC, WITH 5 BUTTON KEYPAD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSMITTER, THERMOCOUPLE / RTD INPUT, ISOLATED, DC VOLTAGE / CURRENT ANALOG OUTPUT, 115 VAC POWER, FIELD RANGEABLE, (REPLACED BY APD 4000 DESIGN). FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, VALVE POSITION TRANSMITTER, WATCHMAN SERIES, M COVER WITH INDICATOR, BLACK/YELLOW, SINTERED BRONZE BEARING, LOW PROFILE NAMUR 303 SS SHAFT, MECHANICAL SWITCHES SPDT, 125/250VAC, 16AMPS, 2.5A, 24VDC, 2...
DISCONTINUED BY MANUFACTURER, VOLTAGE REPEATER, < 11 MA, 19...30 VDC, 0.3 W (MAX), SCREW TERMINALS, IP20, 71952. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, WIRELESS TRANSMITTER, POINT TO POINT KIT, 900MHZ, (18477). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, WTZ4 THERMO SELECT, 24 VDC, SCREW TERMINAL CONNECTION, ENCLOSED PLUGGABLE MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,(281180 2)SIGNAL CONDITIONER,NO FUNCTION,CONFIGURABL E 3 WAY ISOLATING AMPLIFIER,24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,POT TRANSMITTER,100-10K OHM,0-10VDC,120VAC,8 PIN,PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,SIGNAL CONDITIONER, 10-32 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,SIGNAL TRANSMITTER,INPUT 0-10VDC,POWER 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,TEMPERA TURE GAUGE, ANTIFREEZE PROTECTION GUARD, BLINKER MODEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTIUED BY MANUFACTURER, ISOLATED SIGNAL TRANSMITTER, INUT 4 - 20M A DC, POWER 24V DC, OUTPUT 0 - 5V DC. FREE 2 YEAR RADWELL WARRANTY
DUAL TRIP AMPLIFIER, MTL5500 RANGE, ANALOGUE INPUT ISOLATOR, 1 CHANNEL, 2 CONFIGURABLE ALARMS, 2 RELAYS WITH CHANGEOVER CONTACTS, 20-35 VDC SUPPLY, FOR USE WITH 2 OR 3 WIRE 4/20MA TRANSMITTER,...
DUMMY ISOLATOR, PROVIDES TERMINATION AND EARTHING FACILITIES, FOR UNUSED CABLE CORES, USE WITH ALL MTLX599 MODULES, DIN RAIL. FREE 2 YEAR RADWELL WARRANTY
DX80 GATEWAY, 900 MHZ, RADIO MODBUS RS-485,10-30 VDC, STD ANTENNA4 PNP I/O, PART # 77571. FREE 2 YEAR RADWELL WARRANTY
ETHERNET RANGE EXTENDER, LONGSPAN, POE / POWER OVER ETHERNET UP TO 25.5W, 10/100 MBPS, CAT5E / CAT6 COMPATIBLE, LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY
EXTERNAL SIGNAL FOLLOWER FOR FINCOR 2120. FREE 2 YEAR RADWELL WARRANTY
FANUC ROBOTICS , EE-4526-606, EE4526606, SIGNAL CONDITIONER MODULE, W/TACHOMETER BELL SPEED. FREE 2 YEAR RADWELL WARRANTY
FIBER RECEIVER & DISPLAY CONTROLLER, W/BUILT-IN HD SCALER, DM8G FIBER INPUT SIGNAL TYPE, HDMI / DVI OUTPUT SIGNAL TYPES, LED INDICATORS, 0.75 AMPS @ 24 VDC POWER, 100-240 VAC -50/60...
FIELD SIGNAL INDICATOR, 4-20 MA. FREE 2 YEAR RADWELL WARRANTY
FIELD SIGNAL INDICATOR, MODEL 751, 4-20MA DC INPUT SIGNAL, FM EXPLOSION PROOF, MOUNTING BRACKET. FREE 2 YEAR RADWELL WARRANTY
FILTER SIGNAL CONDITIONER ISOLATOR 115/230VAC. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER ,FOR GAS OR STEAM, 30 VDC, 1-1/2 IN, 80GMP AT 70 DEGREE F, 039-19465. FREE 2 YEAR RADWELL WARRANTY
FREQUENCY CONVERTER, W/ DIRECTION AND SYNCHRONIZATION MONITOR, 2 CHANNEL ISOLATED BARRIER, 24 VDC, 0.4-20 MA, 2.5 W, -20 TO +60 DEGREES C, IP20, (231200). FREE 2 YEAR RADWELL WARRANTY
FREQUENCY CONVERTER, WITH TRIP VALUES, DIGITAL INPUT, 20-90 VDC, 48-253 VAC, 50/60 HZ, 4-20 MA, PROGRAMMING SOCKET, (231197). FREE 2 YEAR RADWELL WARRANTY
HDMI TRANSMITTER, HDMI 1.4 AND HDCP COMPLIANCE, 3X INPUTS, 1X OUTPUT, 12 VDC, 510 MA, 1.65 GB PER GRAPHIC CHANNEL. FREE 2 YEAR RADWELL WARRANTY
IC, AMP ISOLATION, SMD, SOIC8, 124; NO. OF AMPLIFIERS:1 AMPLIFIER; INPUT OFFSET VOLTAGE:50MV; ISOLATION VOLTAGE:1.5KV; SUPPLY VOLTAGE RANGE: 4.5V TO 18V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; BANDWIDTH:50KHZ; GAIN ROHS...
INLINE DC POWER SIGNAL CONDITIONAL/AMPLIFIE R. FREE 2 YEAR RADWELL WARRANTY
INPUT SIGNAL CONDITIONER,DIN RAIL ANALOG, LINEARIZED T'CPL. FREE 2 YEAR RADWELL WARRANTY
INPUT SIGNAL CONDITIONER,DIN RAIL ANALOG, STRAIN GAGE, 3KHZ BANDWIDTH. FREE 2 YEAR RADWELL WARRANTY
INTEGRATOR 4-20MA 115VAC. FREE 2 YEAR RADWELL WARRANTY
INTERFACE MODULE, RS SERIES, +/-10VOTLS, 2 AMPS PER CONTACT, 20 POSITION, 0-50 DEGREE C, 14-26 AWG, TERMINAL BLOCK SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY
INTRINSIC BARRIER, K-SYSTEM ANALOG, 1CHANNEL INPUT, 24VDC, (104215). FREE 2 YEAR RADWELL WARRANTY
IP KVM TRANSMITTER / DVI-D, 5 VDC, 5 WATT, 50 / 60 HZ, 2 CHANNEL, USB FEATURES, HIGH PERFORMANCE. FREE 2 YEAR RADWELL WARRANTY
IP KVM TRANSMITTER, AVOCENT, HMX5000/6000, 1 X DISPLAYPORT, 2 X USB TYPE A COMPUTER CONNECTION, VIDEO RESOLUTION 1920 X 1200. FREE 2 YEAR RADWELL WARRANTY
ISOLATED SIGNAL CONDITIONER, DC TO DC, PLUG-IN, 115 VAC POWER, MUST SPECIFY FACTORY CONFIGURED I/O RANGE. FREE 2 YEAR RADWELL WARRANTY
ISOLATED SIGNAL CONDITIONER, DC TO DC, PLUG-IN, 9-30 VDC POWER, MUST SPECIFY FACTORY CONFIGURED I/O RANGE. FREE 2 YEAR RADWELL WARRANTY
ISOLATED SIGNAL CONVERTER, MCR 3-WAY MODULE, FOR SIGNAL CONVERSION AND 3 WAY ISOLATION , 3WAY. FREE 2 YEAR RADWELL WARRANTY
ISOLATED TERMINAL,SIGNAL CONDITIONER,CONVERTE R,0-10VDC INPUT,4-20MA OUTPUT,POWER 24VDC. FREE 2 YEAR RADWELL WARRANTY
ISOLATED TRANSMITTER, SIGNAL CONDITIONER INPUT:VOLT, SIGNAL CONDITIONER O/P:CURRENT, NO. OF O/P CHANNELS:1, ACCURACY %:0.1%, NO. OF CHANNELS:1 CHANNEL, SUPPLY VOLT MIN:9VDC, SUPPLY VOLT MAX:50VDC, PRODUCT RNG:- ,ROHS COMPLIANT: NA. FREE...
ISOLATING DRIVER, FOR 4-20 MA HART VALVE POSITIONERS, WITH LINE FAULT DETECTION, ONE CHANNEL, 4-20 MA RANGE, 6 VDC FIELD WIRING STATE, 20-35 VDC SUPPLY. FREE 2 YEAR RADWELL WARRANTY...
ISOLATING IS INTERFACES, BACKPLANE MOUNTING, MTL4500 RANGE, 1-CH DI C/O RELAY OUTPUT + LFD. FREE 2 YEAR RADWELL WARRANTY
ISOLATING IS INTERFACES, BACKPLANE MOUNTING, MTL4500 RANGE, 1-CH DI RELAY OUTPUT + N.E. LFD ALARM. FREE 2 YEAR RADWELL WARRANTY
ISOLATING IS INTERFACES, BACKPLANE MOUNTING, MTL4500 RANGE, 1-CH SMART 4 WIRE TRANSMITTER REPEATER. FREE 2 YEAR RADWELL WARRANTY
ISOLATING IS INTERFACES, BACKPLANE MOUNTING, MTL4500 RANGE, 1-CH SMART 4-20MA OUTPUT + O/C LFD. FREE 2 YEAR RADWELL WARRANTY
ISOLATING IS INTERFACES, BACKPLANE MOUNTING, MTL4500 RANGE, 4-CH DIGITAL INPUT. FREE 2 YEAR RADWELL WARRANTY
ISOLATING IS INTERFACES, BACKPLANE MOUNTING, MTL4500 RANGE, DUMMY ISOLATOR. FREE 2 YEAR RADWELL WARRANTY
ISOLATING IS INTERFACES, BACKPLANE MOUNTING, MTL4500 RANGE, LOOP POWERED SOLENOID DRIVER, 25 VOLT, 147MA. FREE 2 YEAR RADWELL WARRANTY
ISOLATION AMPLIFIER, 30 VDC, 2A. FREE 2 YEAR RADWELL WARRANTY
ISOLATION AMPLIFIER, CURRENT AND VOLTAGE INPUT SIGNAL, CURRENT AND VOLTAGE OUTPUT SIGNAL, ZERO/SPAN ADJUSTMENT, CONFIGURATION VIA DIP SWITCH, SUPPLY VOLTAGE: 24 VDC, 6 MM MODULE WIDTH, 2;50 MM. FREE 2...
ISOLATOR, SINGLE-CHANNEL, THREE-WAY ISOLATION, 10-36 VDC, 4-20 MA DC INPUT, 4-20 MA DC OUTPUT. FREE 2 YEAR RADWELL WARRANTY
K-SYSTEM ANALOG, (208393). FREE 2 YEAR RADWELL WARRANTY
K-SYSTEM ANALOG, (72019). FREE 2 YEAR RADWELL WARRANTY
KB ELECTRONICS Controls & Indicators 8832
KBAC SIAC (2G), 9600-KBAC SIGNAL ISOLATOR (INSTALLS INSIDE PKG A&B KBAC CONTROLS). FREE 2 YEAR RADWELL WARRANTY
KBAC SIAC (3G), 8890-KBAC SIGNAL ISOLATOR (INSTALLS INSIDE PKG A&B KBAC CONTROLS). FREE 2 YEAR RADWELL WARRANTY
KBMG SIMG, ISOLATOR CIRCUIT BOARD, SIMG, BIPOLAR SIGNAL, ENABLE JUMPER, FIELD ADJUSTABLE, * LETTER AFTER THE 8832 I.E. F OR G IS A DESIGN REV. (SAME PART). FREE 2 YEAR...
KBMM SI-6, BARRIER TERMINAL BOARD, MODEL SI-6, KBMM, SIGNAL ISOLATOR, OPERATES ON 115/230VAC, 50/60HZ, 4-20 MA(3), 11 VOLTS DC, 10 MA. FREE 2 YEAR RADWELL WARRANTY
KBRC SIRC, 8842-KBRC BI-POLAR SIGNAL ISOLATOR (INSTALLS INSIDE KBRC). FREE 2 YEAR RADWELL WARRANTY
KIDDE FIRE SYSTEMS Controls & Indicators KI-OSD
LEVEL CONVERTER, PULSE DIVIDER, RS-422 / HTL / TTL, TWO-TRACK A / B PULSE DIVISION (1:1 TO 1:4096), Z PULSE DIVISION (1:1 TO 1:256), SCREW TERMINALS, DIP SWITCH CONFIGURATION, DIN...
LIMIT ALARM, AC VOLTAGE / CURRENT INPUT, 11 PIN, AC IN (DPDT), 120VAC PWR. FREE 2 YEAR RADWELL WARRANTY
LINEARIZED INPUT SIGNAL CONDITIONER,DIN RAIL ANALOG, 2 OR 3 WIRE RTD. FREE 2 YEAR RADWELL WARRANTY
LOAD MONITOR, 0.5-40 AMP, 1/3 PHASE, 100-575 VAC, 10/17 RANGES, 45-65 HZ, 4-20MA ANALOG OUTPUT. FREE 2 YEAR RADWELL WARRANTY
LOOP POWERED ISOLATOR, 2-CHANNEL, 50 VAC/DC, 75 HZ, 0-20 MA, 1.5 KV, SCREW CONNECTION, M3 SCREW THREAD, -40 TO +85 DEGREES C, IP20, 2864655. FREE 2 YEAR RADWELL WARRANTY
MATH FUNCTION MODULE 0-2.5VDC IN 0-50MVDC OUT. FREE 2 YEAR RADWELL WARRANTY
MEDIA CONVERTER, MULTI-MODE, 0.5AMP, 12VDC, 10T TO 10FL. FREE 2 YEAR RADWELL WARRANTY
MICROSERIES, SIGNAL CONVERTER/INSULATOR, 3-WAY ISOLATOR, 20A, POWER CONSUMPTION CA. 0.6 W, TS35 RAIL, VOLTAGE SUPPLY 24 V DC 15 %. FREE 2 YEAR RADWELL WARRANTY
MOORE INDUSTRIES Controls & Indicators FCT/PRG/PRG/U [DIN]
MTL4500, RANGE BACKPLANE MOUNTING ISOLATING IS INTERFACES, 1-CH SAFETY INPUT SIL3. FREE 2 YEAR RADWELL WARRANTY
MULTI TRANSDUCER, CONFIGURABLE, 10 AMP, 24-250VDC. FREE 2 YEAR RADWELL WARRANTY
MUW250-4 SIGNAL CONDITIONER # 054153. FREE 2 YEAR RADWELL WARRANTY
MUX BUS ISOLATOR MODULE. FREE 2 YEAR RADWELL WARRANTY
OMEGA ENGINEERING Controls & Indicators HX93BC
OMRON Controls & Indicators K3SC-10 AC/DC24
OPTICAL ISOLATOR MODULE, 5-28V, DIN RAIL, 1 OUTPUT. FREE 2 YEAR RADWELL WARRANTY
OPTICAL ISOLATOR, 4-CH, RS-232, 12VDC, SIGNAL CONDITIONER INPUT:-, SIGNAL CONDITIONER OUTPUT:RS-232, NO. OF OUTPUT CHANNELS:4CHANNELS, ACCURACY %:-, SUPPLY VOLTAGE MIN:-, SUPPLY VOLTAGE MAX:12VDC, POWER CONSUMPTION:731MW, REPLACES PART #232SPOP4. FREE 2...
OUTPUT ISOLATOR, 0.5W, 10-48VDC; SIGNAL CONDITIONER INPUT:-; SIGNAL CONDITIONER OUTPUT:-; NO. OF OUTPUT CHANNELS:-; ACCURACY %:-; SUPPLY VOLTAGE MIN:10VDC; SUPPLY VOLTAGE MAX:48VDC; POWER CONSUMPTION:500MW; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE...
OUTPUT ISOLATOR, 0.6W, 10-48VDC; SIGNAL CONDITIONER INPUT:-; SIGNAL CONDITIONER OUTPUT:-; NO. OF OUTPUT CHANNELS:-; ACCURACY %:-; SUPPLY VOLTAGE MIN:10VDC; SUPPLY VOLTAGE MAX:48VDC; POWER CONSUMPTION:600MW; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE...
OUTPUT ISOLATOR, 1.2W, 10-30VDC; SIGNAL CONDITIONER INPUT:-; SIGNAL CONDITIONER OUTPUT:-; NO. OF OUTPUT CHANNELS:2CHANNELS; ACCURACY %:-; SUPPLY VOLTAGE MIN:10VDC; SUPPLY VOLTAGE MAX:30VDC; POWER CONSUMPTION:1.2W; PRODUCT RANGE:-. FREE 2 YEAR RADWELL...
OUTPUT MODULE, FOUNDATION FIELDBUS OUTPUT MODULE, FOR 3051 PRESSURE TRANSMITTER. FREE 2 YEAR RADWELL WARRANTY
PASSIVE ISOLATOR, MINI MCR LOOP POWERED ISOLATOR, 1-CHANNEL, W/SCREW CONNECTION, 2-WAY ISOLATION, 75 HZ @ 3 DB, 34 MW POWER, 50 VAC/DC INS VOLTAGE, 1.5 KVAC TEST VOLTAGE, 18V INPUT,...
PCB PIEZOTRONICS Controls & Indicators 682A02
PEPPERL & FUCHS Controls & Indicators KCD2-STC-EX1
PEPPERL & FUCHS Controls & Indicators KFD0-RO-EX2
PEPPERL & FUCHS Controls & Indicators KFD0-TT-EX1
PEPPERL & FUCHS Controls & Indicators KFD2-GS-1-2W
PEPPERL & FUCHS Controls & Indicators KFD2-STC4-EX1
PEPPERL & FUCHS Controls & Indicators KFU8-UFC-EX1.D
PHOENIX CONTACT Controls & Indicators MCR-SGA-4/6-DC
PLUG-IN SIGNAL CONDITIONER, LOW FREQUENCY TRANSMITTER, VOLTAGE PULSE, 0-10VDC OUPUT, 115VAC POWER INPUT. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER CONVERTER, TRANSFORMER, ISOLATED BARRIER, SAFETY INTEGRITY SIL-2, 20-35 V DC, ANALOG INPUT, OUTPUT - 0-20 MA. FREE 2 YEAR RADWELL WARRANTY
POWER LINE FILTER, 25A, 430UA; CURRENT RATING:25A; VOLTAGE RATING:440VAC; FILTER TYPE:3 PHASE + NEUTRAL LINE; FILTER TERMINALS:QUICK CONNECT; INDUCTANCE MIN:1.3MH; CAPACITANCE:2F; LEAKAGE CURRENT MAX:430A; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE...
POWER LINE FILTER, CHASSIS, GENERAL PURPOSE, 250 V AC, 16 A, THREE PHASE, 2 STAGE, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY
PRECISION INTERPOLATOR/SPLITTE R, 10-30V, 3 HTL OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, RANGE 0-.500 INCH OF WATER, INPUT 11-32 VDC, OUTPUT 4-20 MA. FREE 2 YEAR RADWELL WARRANTY
PROCESS SIGNAL CONVERTER/ISOLATOR,I SO-VERTER II,8 PIN SOCKET,PLUG IN. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY DETECTOR INTERFACE, DIGITAL INPUT ISOLATOR, MTL5500 RANGE, 1 CHANNEL, LINE FAULT DETECTION, PHASE REVERSAL, 7-9 VDC APPLED TO SENSOR, SINGLE POLE RELAY OUTPUT WITH CHANGEOVER CONTACTS, 20-35 VDC SUPPLY,...
PULSE ISOLATOR - I.S. NAMUR/CONTACT INPUT, SPDT RELAY OUTPUT, ISOLATED INPUT/OUTPUT/SUPPLY, 2 CH. - 24...230 VAC/DC, ADDED BENEFIT: 3375V MORE ISOLATION, 2 CHANNELS, NPN OUTPUT, DIMENSIONS: 109 X 23.5 X...
PULSE ISOLATOR OPEN COLLECTOR 12V PULSE OUTPUT 24VDC POWER INPUT. FREE 2 YEAR RADWELL WARRANTY
PWR CONN FOR DRSL SERIES CE. FREE 2 YEAR RADWELL WARRANTY
QEI 1140HZ, DIGITAL TRANSMITTER. FREE 2 YEAR RADWELL WARRANTY
RAMP BUFFER 0-10VDC INPUT 4-20MA OUTPUT 115VAC POWER INPUT. FREE 2 YEAR RADWELL WARRANTY
RECEIVER FOR USE ON B SERIESAND GV4F.01U.253.603. FREE 2 YEAR RADWELL WARRANTY
RED LION CONTROLS Controls & Indicators IAMA3535
REDUNDANT POWER FEED MODULE, 4 AMP, 24 VDC, FOR POWER RAIL, REPLACEABLE FUSE, REVERSIBLE OUTPUT, LED STATUS INDICATION, -40 TO +60 DEGREES C, IP20, (189784). FREE 2 YEAR RADWELL WARRANTY...
RELATIVE HUMIDITY TRANSMITTER, 0-100%RH, SENSOR OUTPUT:CURRENT, SUPPLY VOLTAGE MIN:6V, SUPPLY VOLTAGE MAX:30V, SENSOR TERMINALS:CABLE WITH CONNECTOR, RESPONSE TIME:10S, OPERATING TEMPERATURE MIN:-20C;. FREE 2 YEAR RADWELL WARRANTY
REPEATER POWER SUPPLY, 4/20MA, 20-35VDC, 2CHANNEL, 2/3WIRE TRANSMITTERS, LED INDICATOR. FREE 2 YEAR RADWELL WARRANTY
REPEATER, ANALOG INPUT SIGNAL TYPE, 4-24 VDC, 150 MW, 1 W, SCREW TERMINALS CONNECTION. FREE 2 YEAR RADWELL WARRANTY
ROTATION SPEED MONITOR, 1-CHANNEL SIGNAL CONDITIONER, DIGITAL INPUT, 20-90 VDC, 48-253 VAC, 2 RELAY CONTACT OUTPUTS, 2 OR 3 WIRE SENSOR INPUT. FREE 2 YEAR RADWELL WARRANTY
RS232 OPTICAL ISOLATOR, 2.5KV, 115.2KBPS, SIGNAL CONDITIONER INPUT:-, SIGNAL CONDITIONER OUTPUT:RS-232, NO. OF OUTPUT CHANNELS:2CHANNELS, ACCURACY %:-, SUPPLY VOLTAGE MIN:-, SUPPLY VOLTAGE MAX:-, POWER CONSUMPTION:-, PRODUCT RANGE:-. FREE 2 YEAR...
RTD CONVERTER, K-SYSTEM, ANALOG, ISOLATED BARRIER, 24 V DC SUPPLY, WIRE INPUT, 2 OR 3 WIRE PT100 RTD INPUT, 4-20 MA OUTPUT. FREE 2 YEAR RADWELL WARRANTY
RTD SENSOR, ECONOMICAL, WALL-MOUNT, -15 C TO 60 C (5 F TO 140 F), 5 % TO 95 %, 4 MA TO 20 MA/1 VDC TO 5 VDC, 12 -...
SENSOR CONTROL UNIT, DEMODULATOR, 60 SERIES, 12 VDC, DARK/LIGHT, 11-PIN PLUG-IN, (102266). FREE 2 YEAR RADWELL WARRANTY
SENSOR, AMPLIFIER UNIT, 24 VDC POWER, 14X30X4.8MM THIN PROFILE, 0-4 MM SENSING, 20 TIMES/SEC DISPLAY, LED, IN NPN OPEN-COLLECTOR OR NON-VOLATGE CONTACT, OUT NPN OPEN COLLECTOR, STROBE NPN 100MA MAX...
SEQUENCE CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
SERIAL-DATA COMMUNICATION ISOLATOR, RS-232 / RS-422 / TTL, 5/12 VDC OUTPUT, 20-35 VDC SUPPLY, FOR SERIAL COMMUNICATIONS WITH MTL643/644/646/647. FREE 2 YEAR RADWELL WARRANTY
SIGNAL COND / TRANS: DIN RAIL SIGNAL CONDITIONERS. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONDITIONER / TRANSMITTER, SIGNAL CONDITIONER INPUT:CURRENT, VOLT, SIGNAL CONDITIONER O/P:CURRENT, VOLT, NO. OF O/P CHANNELS, ACCURACY %:0.1%, NO. OF CHANNELS, SUPPLY VOLT MIN:10VDC, SUPPLY VOLT MAX:32VDC,ROHS COMPLIANT: NO. FREE...
SIGNAL CONDITIONER / TRANSMITTER, SIGNAL CONDITIONER INPUT:RTD, SIGNAL CONDITIONER O/P:CURRENT, VOLT, NO. OF O/P CHANNELS, ACCURACY %:0.5 C, NO. OF CHANNELS, SUPPLY VOLT MIN:10VDC, SUPPLY VOLT MAX:32VDC ,ROHS COMPLIANT: NA.
SIGNAL CONDITIONER 12/45VDC 4-20MA ITX PLUS. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONDITIONER JUXTA. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONDITIONER NEST 100/110/115/120VAC 16SLOT. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONDITIONER RS485 COMMUNICATION 10-32V. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONDITIONER, 0-5VDC INPUT, 4-20MA, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONDITIONER, 10-30VDC, 34-100MA, 50VDC RESETTABLE FUSE. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONDITIONER, 115VAC, 4-20MA. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONDITIONER, 2 CHANNEL, PWM TO ANALOG CONVERTER, 24 V, 0-10 V ANALOG. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONDITIONER, 2 WIRE, SUPPLY VOLTAGE 10-36VDC, INPUT RANGE 86-1490 DEGREE F RTD, OUTPUT 4-20 MA, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONDITIONER, 20MA, 20-253VAC/DC, 5.5W, 10VA. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONDITIONER, 3-WAY, 24 VDC, 24 MA, 24 AWG TO 12 AWG, 3-WAY ISOLATION, INPUT/OUTPUT DIP SWITCH CONFIGURABLE, SCREW TERMINALS, DIN RAIL MOUNTING, (2902037). FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONDITIONER, ANALOG VOLTAGE INPUT, DIN RAIL MOUNT, -10 - 10V, 0-20 MA . FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONDITIONER, ANALOG VOLTAGE INPUT, DSCA SERIES, 15 - 30 VDC, 4 - 20 MA, 1500 VAC, CURRENT OUTPUT TYPE, SCREW TERMINALS, DIN RAIL MOUNTNG. FREE 2 YEAR RADWELL WARRANTY...
SIGNAL CONDITIONER, CCT SERIES, 115 VAC AT 50/60 HZ, 220 VAC OR 24 VDC OPTIONAL, 1.5 HZ BANDPASS, DIN RAIL, 4 POSITION. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONDITIONER, CURRENT/VOLTAGE TRIP VALUE, 1-CHANNEL, 20-30 VDC, 50 MA, 1.5 W, 2 RELAY CONTACT OUTPUTS, 292461. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONDITIONER, DIN RAIL MOUNT, BRIDGE / VOLTAGE INPUT, 0-10 VDC / 4-20 MA OUTPUT. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONDITIONER, DR4300, ISOLATED, 50 MV / 1 MA MIN INPUT, 256V / 250 MA MAX INPUT, 21-28 VDC SUPPLY, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONDITIONER, ISOLATED, BI-POLAR VOLTAGE INPUT, CURRENT OR VOLTAGE OUTPUT, 24 VDC OPERATING VOLTAGE, 35 MM DIN RAIL OR PANEL MOUNT, REMOVABLE SCREW TERMINAL PLUGS. FREE 2 YEAR RADWELL WARRANTY...
SIGNAL CONDITIONER, ISOLATED, CURRENT OR VOLTAGE INPUT, CURRENT OR VOLTAGE OUTPUT, 24 VDC OPERATING VOLTAGE, 35MM DIN RAIL OR PANEL MOUNT, REMOVABLE SCREW TERMINAL PLUGS. FREE 2 YEAR RADWELL WARRANTY...
SIGNAL CONDITIONER, ISOLATED, DC TO DC, VOLTAGE/CURRENT, FIELD RANGEABLE INPUTS/OUTPUTS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONDITIONER, ISOLATING AMPLIFIER, 2-WAY LOOP POWERED, 1 CHANNEL, DIP SWITCH CONFIGURATION, 30 VDC, (2902829), SUGGESTED REPLACEMENT FOR MCR-CLP-UI-I-4. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONDITIONER, LIMIT ALARM, DUAL ALARM, 2 SPDT RELAYS, FIXED RANGE, 115 VAC POWER, 4/20 MA DC INPUT, HIGH/LOW ALARM. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONDITIONER, LIMIT ALARM, DUAL ALARM, FIXED DEADBAND, 115 VAC POWER, 0-400 F TEMPERATURE RANGE, TYPE J THERMOCOUPLE, HIGH/LOW ALARM. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONDITIONER, LIMIT ALARM, FIXED RANGE, SINGLE ALARM, LATCHING, 115 VAC POWER, 0-100 VDC INPUT, HIGH ALARM. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONDITIONER, LIMIT ALARM, FIXED RANGE, SINGLE ALARM, LATCHING, 115 VAC POWER, 0-150 MV DC INPUT, HIGH ALARM. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONDITIONER, LIMIT ALARM, SINGLE ALARM, FIXED RANGE, DPDT RELAY, ADJUSTABLE DEADBAND, 115 VAC POWER, 4-20 MADC INPUT, HIGH ALARM. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONDITIONER, LVDT, 4-20 MA, RACK POSITION SENSOR, SCREW CLAMP TERMINALS, USER ADJUSTABLE. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONDITIONER, MCR 3-WAY ISOLATING AMPLIFIER, 1 CHANNEL, 50 VAC/DC, 50/60 HZ, 9 MA, M3 SCREW THREAD, 12 MM STRIPPING LENGTH, 0.2-2.5 MM CROSS SECTION, 26-12 AWG, -40 TO +85...
SIGNAL CONDITIONER, MCR, 3 WAY, ISOLATING AMPLIFIER, WITH CONFIGURABLE INPUT/OUTPUT, (2810780). FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONDITIONER, OUTPUT, ISOLATION DRIVER, 0/4-20 MA, 30 VDC, (2865971) . FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONDITIONER, POSITION MEASUREMENT, SERIES 150, GALVANIC ISOLATION, 0 - 10 V, 4 - 20 MA. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONDITIONER, SMART AC-LVDT, LOOP POWERED, 30-530MV/V, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONDITIONER, TRANSMITTER, 2WIRE. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONDITIONER, TRANSMITTER, PLUG-IN, 115 VAC POWER, 0 / 100% POTENTIOMETER INPUT RANGE, -5 TO 5 VDC OUTPUT, NON-ISOLATED. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONDITIONER, TRANSMITTER, PLUG-IN, 115 VAC POWER, 0 / 100% POTENTIOMETER INPUT RANGE, 0-10 VDC OUTPUT, NON-ISOLATED. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONDITIONER, TRANSMITTER, PLUG-IN, 115 VAC POWER, 0-360 HZ INPUT, 4-20 MA DC OUTPUT. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONDITIONER, TRANSMITTER, PLUG-IN, FIXED RANGE, ISOLATED, 115 VAC POWER, 0/10 VDC INPUT, 0/10 VDC OUTPUT. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONDITIONER, TRANSMITTER, PLUG-IN, FIXED RANGE, ISOLATED, 115 VAC POWER, 0/10 VDC INPUT, 1/5 VDC OUTPUT. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONDITIONER, TRANSMITTER, PLUG-IN, FIXED RANGE, ISOLATED, 115 VAC POWER, 0/10 VDC INPUT, 4/20 MA DC OUTPUT. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONDITIONER, TRANSMITTER, PLUG-IN, FIXED RANGE, ISOLATED, 115 VAC POWER, 0/200 VDC INPUT, 0/5 VDC OUTPUT. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONDITIONER, TRANSMITTER, PLUG-IN, FIXED RANGE, ISOLATED, 115 VAC POWER, 0/50 MV DC INPUT, 0/5 VDC OUTPUT. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONDITIONER, TRANSMITTER, PLUG-IN, FIXED RANGE, ISOLATED, 115 VAC POWER, 1/5 VDC INPUT, 4/20 MA DC OUTPUT. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONDITIONER, TRANSMITTER, PLUG-IN, FIXED RANGE, ISOLATED, 115 VAC POWER, 4/20 MA DC INPUT, 0/5 VDC OUTPUT. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONDITIONER, TRANSMITTER, PLUG-IN, FIXED RANGE, ISOLATED, 24 VDC POWER, 4/20 MA DC INPUT, 4/20 MA DC OUTPUT. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONDITIONER, TRANSMITTER, PLUG-IN, ISOLATED, 115 VAC POWER, 0/500 MV AC INPUT, 4/20 MA DC OUTPUT. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONDITIONER, TRANSMITTER, PLUG-IN, ISOLATED, 115 VAC POWER, WIDE RANGE INPUT, 4-20 MA DC OUTPUT. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONDITIONER, TRANSMITTER, PLUG-IN, ISOLATED, FIELD RANGEABLE, 115 VAC POWER, -1/1 VDC INPUT, -1/1VDC OUTPUT. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONDITIONER, TRANSMITTER, PLUG-IN, ISOLATED, FIELD RANGEABLE, 115 VAC POWER, 0-10 VDC INPUT, 4-20 MA DC OUTPUT. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONDITIONER, TRANSMITTER, PLUG-IN, ISOLATED, FIELD RANGEABLE, 115 VAC POWER, 4-20 MA DC INPUT, 4-20 MA DC OUTPUT. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONDITIONER, TRANSMITTER, PLUG-IN, ISOLATED, FIELD RANGEABLE, 24 VDC POWER, 4-20 MA DC INPUT, 4-20 MA DC OUTPUT. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONDITIONER, TRANSMITTER, PLUG-IN, STRAIN GAUGE INPUT, NON-ISOLATED, 115 VAC POWER, 1 MV/VDC INPUT, 0-2 VDC OUTPUT, 10 VDC EXCITATION. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONDITIONER, TRANSMITTER, RTD INPUT, PLUG-IN, 115 VAC POWER, 0-400 DEGREES F INPUT RANGE, 4/20 MA DC OUTPUT, 10 OHM. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONDITIONER, TRANSMITTER, RTD INPUT, PLUG-IN, 115 VAC POWER, 50-500 DEGREES F INPUT RANGE, 4/20 MA DC OUTPUT, 100 OHM PLATINUM .00385 ALPHA RTD, NON-ISOLATED. FREE 2 YEAR RADWELL WARRANTY...
SIGNAL CONDITIONER, ULTRA SLIMPAK, 1800 VDC ISOLATION, FIELD CONFIGURABLE INPUT/OUTPUT, 50MV-250 VAC / 5MA - 5A AC IN, 0-5V / 0-10V / 0-1MA / 0-20MA / 4-20MA OUT, LED INDICATORS,...
SIGNAL CONDITIONER,DC VOLTAGE / CURRENT INPUT, 11 PIN,V/I TO V/I ISO. 2 CHNL 120 VAC PWR. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONDITIONER,DIN RAIL ANALOG, VOLTAGE INPUT, 3HZ BANDWIDTH. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONDITIONER,DIN RAIL ANALOG, VOLTAGE INPUT, 3KHZ BANDWIDTH. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONDITIONER. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONDITIONERS, (185695). FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONDITIONIER 0-5V RANGE. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONDITIONIER 4–20 MA INPUT 0–5V OUT. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONDITIONIER FREQUENCY INPUT 0-500HZ. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONDITIONING MODULE ISOLATED WIDEBAND 10/5V. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONDITIONING, PWR SPLTR CMBD. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONVERTER, 0-10 VDC, 0-100 C, 1.45 MA SENSOR SUPPLY, PT100 2 WIRE, 500 OHMS MAX LOAD IMPEDANCE CURRENT, 1 OUTPUT, 1 KOHMS MIN LOAD IMPEDANCE VOLTAGE. FREE 2 YEAR...
SIGNAL CONVERTER, 931H, PT100/RTD TO CURRENT, FOR 2 OR 3 CONDUCTOR PT100 SENSORS, HIGH DENSITY, 6 MM WIDTH, INPUT PASSIVE, OUTPUTPASSIVE, LOOP FED OUTPUT CURRENT, SUPPLY VOLTAGE 9 - 30V...
SIGNAL CONVERTER, CURRENT, VOLTAGE, 1 CHANNEL, 0.2 %, 24 VDC, ACT20M-AI-AO-E-S, REPLACEMENT FOR WAS4-CCC-DC-0.20MA/4 .20MA. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONVERTER, VOLTAGE, CURRENT, VOLTAGE, 1 CHANNELS, 0.5 %, 240 V. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONVERTER, WITH TRIP VALUE, 1-CHANNEL, ANALOG INPUT, 20-90 VDC / 48-253 VAC, 0-20 MA / 0-10 V / 0-60 M INPUT, 0/1-5 V / 0/2-10 V / 0/4-20 MA...
SIGNAL CONVERTER/INSULATOR, SIGNAL CONVERTER/ISOLATOR, UNIVERSAL, 24230 V AC/DC POWER SUPPLYV, AKA: 1481970000. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONVERTER/ISOLATOR 4-20MA 24V 117VAC. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONVERTER/ISOLATOR, 2 WAY, WAVE SERIES,1 CHANNEL, SCREW CONNECTION, 4-20MA INPUT, 0-10V OUTPUT. FREE 2 YEAR RADWELL WARRANTY
SIGNAL DUPLICATOR, 50 VAC/DC INSULATION VOLTAGE, 24 VDC SUPPLY VOLTAGE, 35 HZ, 4 WAY SCREW CONNECTION, 2 CHANNELS, 30 AMP, 12 MM STRIPPING LENGTH, DIN RAIL MOUNT, ROHS COMPLIANT, 2864176.
SIGNAL ISOLATER CONVERTER 4-20MA 5.5V LOOP POWERED. FREE 2 YEAR RADWELL WARRANTY
SIGNAL ISOLATOR 4-20MA. FREE 2 YEAR RADWELL WARRANTY
SIGNAL ISOLATOR AND CONVERTER, 4-20 MA, 12-42 VDC, 300 VAC, 15 AMP, UNIVERSAL DIN-STYLE HOUSING, 2-WIRE, LOOP POWERED. FREE 2 YEAR RADWELL WARRANTY
SIGNAL ISOLATOR CONVERTER, 117 AC, 0-100 V, 4-20 MA, POWER DESCRIPTION: 4 WIRE, 117 VAC LINES, 1 INPUT, INPUT TYPE: 0-100 V. FREE 2 YEAR RADWELL WARRANTY
SIGNAL ISOLATOR CONVERTER, 117 VAC. FREE 2 YEAR RADWELL WARRANTY
SIGNAL ISOLATOR, 2 WIRE, DC POWERED. FREE 2 YEAR RADWELL WARRANTY
SIGNAL ISOLATOR, DC MV/MA/VOLT INPUT, PRECISION, ISOLATED, UNIVERSAL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SIGNAL ISOLATOR/CONVERTER, 2-WIRE (OUTPUT-LOOP POWERED), 4-20 MA INTO 25 OHMS INPUT, 4-20 MA INTO 600 OHMS OUTPUT W/24 VDC POWER, 12-42 VDC POWER. FREE 2 YEAR RADWELL WARRANTY
SIGNAL ISOLATOR/CONVERTER, 2-WIRE,INPUT LOOP POWERED, THERMOLPLASTIC DIN STYLE HOUSING,. FREE 2 YEAR RADWELL WARRANTY
SIGNAL LINE PROTECTION MODULE, ANALOG PHONE SYSTEM PROTECTION FOR 4 LINES, 260V CLAMPING LEVEL. FREE 2 YEAR RADWELL WARRANTY
SIGNAL LINE PROTECTOR HEAVY DUTY 5CIRCUIT 5.6OHM. FREE 2 YEAR RADWELL WARRANTY
SIGNAL OUTPUT KIT, ANALOG, DIONEX/CORONA/VEO, 2-WIRE MAIN. FREE 2 YEAR RADWELL WARRANTY
SIGNAL TRANSDUCER, ULTRA SLIMPAK SERIES, 1 CHANNEL, SUPPLY VOLTAGE 12-24 VDC, INPUT SIGNAL BRIDGE/STRAIN GUAGE, MILLIVOLT/MILLIAMP OUTPUT SIGNAL, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
SIGNAL TRANSMITTER 10VDC. FREE 2 YEAR RADWELL WARRANTY
SIGNAL TRANSMITTER 24VDC. FREE 2 YEAR RADWELL WARRANTY
SIGNAL TRANSMITTER, 0-60MV DC INPUT, 0-5VDC OUPUT, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SIGNAL TRANSMITTER, 0-60MVDC INPUT, 4-20MADC, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SIGNAL TRANSMITTER, 4-20MA INPUT, 0-5VDC OUTPUT, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SIGNAL TRANSMITTER, INPUT 0 VDC TO 200 VDC, OUTPUT - 4 MA TO 20 MA, POWER 115 VAC. FREE 2 YEAR RADWELL WARRANTY
SIGNAL TRANSMITTER, INPUT 0-5VDCVDC, OUTPUT 0-5VDC, POWER 24VDC. FREE 2 YEAR RADWELL WARRANTY
SIGNAL TRANSMITTER, PNEUMATIC, PROPORTIONAL, DIRECT ACTING, 1 TO 1 RATIO. FREE 2 YEAR RADWELL WARRANTY
SIGNALING RELAY, 0.3-1 AMP, 240 VAC, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SIGNALING SWITCH FOR CIRCUIT BREAKER 3RV2 WITH SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
SINGLE ISOLATOR CONVERTER, ECT 4-WIRE (LINE/MAINS) POWERED, 36MM WIDE HOUSING, INPUT: 4-20MA, OUTPUT: 4-20MA, POWER: 117 VAC, 24V TRANSMITTER EXCITATION FOR POWERING A 2-WIRE TRANSMITTER, ALUMINUM DIN-STYLE HOUSING. FREE 2...
SMART CURRENT DRIVER, 19-30 VDC, 30 MA, 1 CHANNEL ISOLATED, ANALOG OUTPUT, SCREW TYPE TERMINALS, LED INDICATORS, -40 TO +70 DEGREE C, IP20, 123524. FREE 2 YEAR RADWELL WARRANTY
SMART TRANSMITTER POWER SUPPLY, 1-CHANNEL ISOLATED BARRIER, 24 VDC, 2 W, 0/4-20 MA INPUT SIGNAL, 0/4-20 MA OR 0/1-5 V DUAL OUTPUT, SIGNAL SPLITTER. FREE 2 YEAR RADWELL WARRANTY
SMART TRANSMITTER POWER SUPPLY, 1-CHANNEL ISOLATED BARRIER, ANALOG INPUT, 24 VDC, 1.9 W, 0/4-20 MA INPUT SIGNAL, 0/4-20 MA OUTPUT SIGNAL, REPLACES KFD2-CR-EX1.30200. FREE 2 YEAR RADWELL WARRANTY
SMART TRANSMITTER POWER SUPPLY, 1-CHANNEL, 50 VAC, 20-35 VDC, 1.8-2.4 W, LED INDICATOR, SCREW TERMINALS, DIN RAIL MOUNT, -20 TO +60 DEGREE C, IP20, (231391). FREE 2 YEAR RADWELL WARRANTY...
SOLENOID DRIVE, 2-CHANNEL ISOLATED BARRIER, 24 VDC, DIGITAL OUTPUT, SCREW TERMINALS, LEDS, 242033. FREE 2 YEAR RADWELL WARRANTY
SOLENOID DRIVER 18-30VDC KA 2/915-3. FREE 2 YEAR RADWELL WARRANTY
SOLENOID DRIVER, K-SYSTEMDIGITAL, 1 CHANNEL ISOLATED BARRIER, 24 VDC SUPPLY, 70 MA, LOGIC INPUT, (200542). FREE 2 YEAR RADWELL WARRANTY
SPLIT CORE CT, 600A / 5A, 0.5% ACCURACY. FREE 2 YEAR RADWELL WARRANTY
STRAIN GAUGE SIGNAL CONDITIONER, DIN RAIL MOUNT, 4-20MA OUTPUT,10 VDC BRIDGE EXCITATION, SWITCH ACTIVATED SHUNT, 12-28 VDC. FREE 2 YEAR RADWELL WARRANTY
SWITCH AMPLIFIER, 2-CHANNEL ISOLATED BARRIER, 24 VDC, DIGITAL INPUT, 2 RELAY CONTACT OUTPUTS PER CHANNEL, LINE FAULT DETECTION, (121448). FREE 2 YEAR RADWELL WARRANTY
SWITCH AMPLIFIER, CONDUCTIVE, LEVEL SENSING INPUT, DIGITAL INPUT SIGNA TYPE, 1-CHANNEL SIGNAL CONDITIONER, 20-30 VDC, 5 - 150 K OHM ADJUSTABLE RANGE, (096864). FREE 2 YEAR RADWELL WARRANTY
SWITCH AMPLIFIER, K SYSTEM, 4 CHANNEL ISOLATED BARRIER, OUTPUT RELAY CONTACT, LINE FAULT DETECTION, 24 VDC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
SWITCH/PROXIMITY DETECTOR INTERFACE, 20-35VDC, 2CHANNEL, LINE FAULT DETECTION, PHASE REVERSAL. FREE 2 YEAR RADWELL WARRANTY
T/RH TX/DISPLAY REMOTE PROBE 0-10V. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE CONVERTER, WITH TRIP VALUES, 1-CHANNEL SIGNAL CONDITIONER, 20-30 VDC, 100 MA, THERMOCOUPLE / RTD / POTENTIOMETER / VOLTAGE INPUT, REDUNDANT TC INPUT, 0/4-20 MA OUTPUT, (231224). FREE 2 YEAR...
TEMPERATURE SENSOR WALL MOUNT. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE SIGNAL CONDITIONER FOR RTD SENSORS, CURRENT AND VOLTAGE OUTPUT SIGNAL, CONFIGURATION VIA DIP SWITCH, SUPPLY VOLTAGE: 24 VDC, 6 MM MODULE WIDTH, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY...
TEMPERATURE TRANSDUCER, 1-CHANNEL, EX SIGNAL INPUT, 4-20MA OUTPUT, -20 C - 60 C OPERATING TEMPERATURE, -20 C TO 85 C STORAGE TEMPERATURE, 1 NC RELAY ALARM, IP 20, (8965470000). FREE...
THERMOCOUPLE CONVERTER, ANALOG INPUT, 1-CHANNEL, 12-35 VDC, 4-20 MA OUTPUT, 0.4 W, 43692. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE INPUT SIGNAL CONDITIONER, INPUT: 0/650V, POWER: 115VAC, 4-20MA, MODEL 08. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE SIGNAL CONDITIONING MODULE, LINEAR, 0C TO+200C INPUT, 0V TO +5V OUTPUT. FREE 2 YEAR RADWELL WARRANTY
TRANSDUCER, SIGNAL CONDITIONER, CONFIGURABLE, THERMOMETER MEASURING, 9.6-30VDC, (2902849). FREE 2 YEAR RADWELL WARRANTY
TRANSMITTER DIGITAL DATA. FREE 2 YEAR RADWELL WARRANTY
TRANSMITTER POWER SUPPLY / CONVERTER, 1-CHANNEL SIGNALCONDITIONER, ANALOG INPUT, CONNECTION: TERMINALS 14 & 15, 19-90VDC, 48-253VAC, POWER DISSIPATION: 1.3W, POWER CONSUMPTION: 2.1W, 211535. FREE 2 YEAR RADWELL WARRANTY
TRANSMITTER POWER SUPPLY, 4-20 AMP MAX, 250 VAC, 24 VDC, SINGLE CHANNEL, REPLACES KFD2-STC4-1. FREE 2 YEAR RADWELL WARRANTY
TRANSMITTER POWER SUPPLY, ANALOG INPUT, PROGRAMMING SOCKET INTERFACE, 1-CHANNEL SIGNAL CONDITIONER, 2 RELAY OUTPUTS, 20-30 VDC, 130 MA, 2.5 W. FREE 2 YEAR RADWELL WARRANTY
TRANSMITTER POWER SUPPLY, SMART, 1-CHANNEL ISOLATED BARRIER, 24 VDC, INPUT FOR 2-WIRE SMART TRANSMITTERS AND CURRENT SOURCES, 4-20 MA / 1-5 VDC OUTPUT. FREE 2 YEAR RADWELL WARRANTY
TRANSMITTER RTD 12-60VDC 4-20MA. FREE 2 YEAR RADWELL WARRANTY
TRANSMITTER, 1-10 V DC SPAN INPUT, 0-10 V DC OUTPUT, 10K OHMS MIN., 12.5-36 V DC POWER, 10 MA. FREE 2 YEAR RADWELL WARRANTY
TRANSMITTER, BRIDGE/STRAIN GAUGE/LOAD CELL INPUT, DC OUTPUT, NON-ISOLATED, PLUG-IN, 115 VAC POWER, FIELD RANGEABLE. FREE 2 YEAR RADWELL WARRANTY
TRANSMITTER, FREQUENCY INPUT, 0-10 V DC OUTPUT, 10K OHMS MIN., 12.5-36 V DC POWER, 10 MA. FREE 2 YEAR RADWELL WARRANTY
TRANSMITTER, ISOLATED, 8-42 VDC POWER, 4-20 MA OUTPUT, RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
TRANSMITTER, SINGLE CHANNEL, 2 WIRE, MV/TCMTR, 4-20MA, OUTPUT 36VDC MAX, POWER 12-36 VDC. FREE 2 YEAR RADWELL WARRANTY
UNIVERSAL SIGNAL CONDITIONING MODULE, LINEAR, 3-WAY ANALOG SIGNAL ISOLATION, SWITCH SELECTABLE INPUTS / OUTPUTS, 11-36 VDC / 24 VAC, OVER 100 INPUT/OUTPUT ANALOG CONVERSION COMBINATIONS. FREE 2 YEAR RADWELL WARRANTY...
UNIVERSAL TRANSMITTER - UNIVERSAL INPUT, MA/V OUTPUT, 2 RELAY OUTPUTS, ISOLATED INPUT/OUTPUT/SUPPLY - 24...230 VAC/DC, ADDED BENEFIT: 500V MORE ISOLATION, DIMENSIONS: 109 X 23.5 X 104 MM, PLEASE NOTE: DIMENSIONS...
VALVE POSITION INDICATOR 15AMP 125VAC 2.5A 24VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE POSITION INDICATOR, MECHANICAL SWITCH, SPDT, 15AMP, 125/250VAC, 2.5AMP 24VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE POSITIONER/CONTROLLE R, SOCKET MOUNT, 0-5 VDC INPUT, 240 VAC POWER, SPDT, 11 PIN, (AP3200-232-2). FREE 2 YEAR RADWELL WARRANTY
VIBRATION SENSOR, ISOLATOR, 1-CH, 24 VDC, VIBRATION TRANSDUCER INTERFACE. FREE 2 YEAR RADWELL WARRANTY
VOCAL ELEMENT, 24 VDC, 400 MA, 110 MM HEIGHT, 70 MM OD, 2 DEGREE POLLUTION, BLACK. FREE 2 YEAR RADWELL WARRANTY
VOLTAGE CONDITIONER, 240V, 277V, 3PHASE;. FREE 2 YEAR RADWELL WARRANTY
WALL PLATE DIGITAL MEDIA KIT, USB HID PORT, DOUBLE GANG MNT, 2X1 AUTO SWITCHING-DIG/ANA, INPUT SIGNAL TYPES:, HDMI/RGB/VGA/COMPONE NT/S-VIDEO/COMPOSITE , OUTPUT TYPES:, DM86+ & HDBASET, LED IND'S, 100-240 VAC@50/60 HZ...
WAVE CONTROL, CMR, 20/40/60A AC. FREE 2 YEAR RADWELL WARRANTY
WEIDMULLER Controls & Indicators 8526610000
WEIDMULLER Controls & Indicators 8560740000
WEIDMULLER Controls & Indicators 8604420000

Next >>