Radwell International Datasheets for Current Sensors

Current sensors measure AC and/or DC current levels. They receive current inputs and provide outputs as analog voltage signals, analog current levels, switches, or audible signals.
Current Sensors: Learn more

Page: 1 2
Product Name Notes
(42845) SHEATH PFS69S3 FIELD-INSTALL SS 6.9MM O.D. 3' LONG. FREE 2 YEAR RADWELL WARRANTY
(BES01U4) INDUCTIVE SENSOR, 59 X 8 X 8 MM, CONNECTOR, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=3 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TR), CURRENT SENSOR, 20A, VOLTAGE O/P, 5VDC; SENSOR OUTPUT:VOLTAGE; SUPPLY VOLTAGE DC MIN:4.5V; SUPPLY VOLTAGE DC MAX:5.5V; CURRENT MEASURING RANGE DC:-50A TO 50A; CURRENT MEASURING RANGE AC:-50A TO 50A; RESPONSE...
250A NEUTRAL CT. ( 250:060A). FREE 2 YEAR RADWELL WARRANTY
3-5MM DIFFUSE CYL L/ON PNP. FREE 2 YEAR RADWELL WARRANTY
300:1 EXTERNAL GROUND FAULT SENSOR. FREE 2 YEAR RADWELL WARRANTY
AC CURRENT BAND MONITOR, CBA SERIES, 0.2-1.0 AMP UNDER CURRENT RANGE, 0.2-1.0 AMP OVER CURRENT RANGE, ADJUSTABLE, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
AC CURRENT SENSING RELAY, 24VAC SUPPLY, ADJUSTABLE 1 TO 5 AMPS TRIP, AUTOMATIC RESET, THROUGH HOLE CURRENT TRANSFORMER, 10 AMPS SPDT CONTACT, TERMINAL BLOCKS. FREE 2 YEAR RADWELL WARRANTY
AC CURRENT SENSING RELAY, 24VAC SUPPLY, ADJUSTABLE 6 TO 30 AMPS TRIP, AUTOMATIC RESET, THROUGH HOLE CURRENT TRANSFORMER, 10 AMPS SPDT CONTACT, TERMINAL BLOCKS. FREE 2 YEAR RADWELL WARRANTY
AC CURRENT SENSING RELAY, GO NO-GO, PICK-UP 5.0 AMPS, DROP-OUT 4.5 AMPS, THROUGH HOLE CURRENT TRANSFORMER, 18" STRANDED WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY
AC CURRENT SENSOR, 2 LEADS, 12 INCH, 0-50 MA, 20 - 50 AMP, 100 HZ. FREE 2 YEAR RADWELL WARRANTY
AC CURRENT SWITCH, ACUAMP, FIXED CORE, 1-150A SENSING RANGE, 1-150A ADJUSTABLE TRIP POINT, SOLID STATE SWITCH, N.O. OUTPUT, 0.15A @ 240 VAC/VDC OUTPUT RATING.. FREE 2 YEAR RADWELL WARRANTY
AC CURRENT SWITCH, FIXED CORE, 1-6, 6-40 OR 40-175A SELECTABLE SENSING RANGE, 1-175A ADJUSTABLE TRIP POINT, 4-TURN POTENTIOMETER, SOLID STATE SWITCH, N.O. OUTPUT, 0.15A @ 30 VDC OUTPUT RATING.. FREE...
AC CURRENT SWITCH, FIXED CORE, 1-6, 6-40, OR 40-175A SELECTABLE SENSING RANGE, 1-175A ADJUSTABLE TRIP POINT, 4-TURN POTENTIOMETER, SOLID STATE SWITCH, N.O. OUTPUT, 1A @ 240 VAC OUTPUT RATING.. FREE...
AC CURRENT SWITCH, SOLID CORE, NON MOUNTING, NORMALLY OPEN, SOLID STATE OUTPUT, PNP CONFIGURATION, 30 VDC SWICTHING MAX, 0.61" ID. FREE 2 YEAR RADWELL WARRANTY
AC CURRENT SWITCH, SPLIT CORE, 2-12 / 12-55 / OR 55-200A SELECTABLE SENSING RANGE, 2-200A ADJUSTABLE TRIP POINT, 4-TURN POTENTIOMETER, SOLID STATE SWITCH, N.C., ADJUSTABLE TIME DELAY OUTPUT, 1A @...
AC CURRENT TRANSDUCER, TWO WIRE, SELF POWER 0-100 AC, 0.7 OUTPUT. FREE 2 YEAR RADWELL WARRANTY
AC CURRENT TRANSDUCER. FREE 2 YEAR RADWELL WARRANTY
AC SENSOR 120-277V .5-150A, SPLIT CORE FIXED CURRENT SWITCH, 0.50-150 AMP, WIRE LEADS, 120 - 277 VAC. FREE 2 YEAR RADWELL WARRANTY
ACTUATION DEVICE, PNP, 0.3 METER, 10-30 VDC, M8 KNURLED NUT, PLASTIC, BODY POLYAMID PA12, SCREW MAT STAINLESS STEEL, REPLACEMENT FOR P8S-TPSHX. FREE 2 YEAR RADWELL WARRANTY
ACUAMP AC CURRENT SWITCH, FIXED CORE, 0-100A SENSING RANGE, 0.5A NON-ADJUSTABLE TRIP POINT, SOLID STATE SWITCH, N.O. OUTPUT, 0.15A @ 120 VAC/VDC OUTPUT RATING.. FREE 2 YEAR RADWELL WARRANTY
ACUAMP AC CURRENT SWITCH, SPLIT CORE, 1.75-150A SENSING RANGE, 1.75-150A ADJUSTABLE TRIP POINT, 4-TURN POTENTIOMETER, SOLID STATE SWITCH, N.O. OUTPUT, 0.15A @ 240 VAC/VDC OUTPUT RATING.. FREE 2 YEAR RADWELL...
ACUAMP AC CURRENT SWITCH, SPLIT CORE, 1.75-6, 6-40, OR 40-200A SELECTABLE SENSING RANGE, 1.75-200A ADJUSTABLE TRIP POINT, 4-TURN POTENTIOMETER, SOLID STATE SWITCH, N.O. OUTPUT, 0.15A @ 30 VDC OUTPUT RATING..
ACUAMP AC CURRENT SWITCH, SPLIT CORE, 2-12, 12-55, OR 55-200A SELECTABLE SENSING RANGE, 2-200A ADJUSTABLE TRIP POINT, 4-TURN POTENTIOMETER, SOLID STATE SWITCH, N.O., ADJUSTABLE TIME DELAY OUTPUT, 1A @ 240...
ACUAMP DC CURRENT SWITCH, FIXED CORE, 5-15, 10-50, OR 20-100A SELECTABLE SENSING RANGE, 5-100A ADJUSTABLE TRIP POINT, 11-TURN POTENTIOMETER, SOLID STATE SWITCH, N.O. OUTPUT, 0.15A @ 240 VAC/VDC OUTPUT RATING..
ACUAMP Sensors & Switches DCS100-1C-24-F
ADJUSTABLE AC CURRENT SWITCH, SOLID CORE, MOUNTING CASE, NORMALLY OPEN, SOLID STATE OUTPUT, NPN CONFIGURATION, 30 VDC SWICTHING MAX, 0.61" ID 1-10A TRIP RANGE. FREE 2 YEAR RADWELL WARRANTY
ADJUSTABLE AC CURRENT SWITCH, SOLID CORE, MOUNTING CASE, NORMALLY OPEN, SOLID STATE OUTPUT, NPN CONFIGURATION, 30 VDC SWICTHING MAX, 2.5-25A TRIP RANGE, 0.26" ID. FREE 2 YEAR RADWELL WARRANTY
ADJUSTABLE CURRENT SENSOR, SPLIT CORE N/C, 25-250 AMP, LED STATUS INDICATION, INTEGRAL DIN RAIL MOUNTING FLANGE. FREE 2 YEAR RADWELL WARRANTY
BACNET MS/TP NETWORK RELAY DEVICE WITH BINARY OUTPUT SET POINT, ONE BINARY OUTPUT + OVERRIDE, TWO BINARY INPUTS, ONE ANALOG INPUT, 24 VAC/DC POWER INPUT, 2.75" TRACK MOUNT, -30 TO...
BACNET MS/TP NETWORK RELAY DEVICE WITH BINARY OUTPUT SET POINT, ONE BINARY OUTPUT + OVERRIDE, TWO BINARY INPUTS, ONE ANALOG INPUT, 24 VAC/DC POWER INPUT, NEMA 1 HOUSING, -30 TO...
BACNET MS/TP NETWORK RELAY DEVICE, ONE BINARY OUTPUT, ONE BINARY INPUT, 24 VAC/DC/120 VAC POWER INPUT, NEMA 1 HOUSING, 600 VOLT WIRE RATING, -30 TO 140 F. FREE 2 YEAR...
BACNET MS/TP NETWORK RELAY DEVICE, ONE BINARY OUTPUT, TWO BINARY INPUTS (ONE CURRENT SENSOR RELAY LOAD SENSING & ONE DRY CONTACT DIGITAL INPUT), 24 VAC/DC/120 VAC POWER INPUT, NEMA 1...
BANNER ENGINEERING Sensors & Switches FX1-P-LM3
CAPACITIVE SENSOR, 15 MM SENSING DISTANCE, NON-FLUSH, PNP OUTPUT, NORMALLY OPEN, 3 WIRE, STAINLESS STEEL MATERIAL, 10-60 V OPERATING VOLTAGE, UNSHIELDED, CONNECTOR TERMINATION STYLE. FREE 2 YEAR RADWELL WARRANTY
CONDUCTIVITY SENSOR 250PSI 150C ANALTICAL 141. FREE 2 YEAR RADWELL WARRANTY
CONDUCTIVITY SENSOR, CELL CONSTANT 1.0, STAINLESS STEEL-T, . FREE 2 YEAR RADWELL WARRANTY
CONDUCTIVITY SENSOR, CS51 MODEL, 0.500 IN DIA, 10 FT CABLE, 150 PSIG AT 130 DEGREE MAX PRESSURE/ TEMP, 24 GAUGE STRIPPED AND TINNED ENDS. FREE 2 YEAR RADWELL WARRANTY
CONDUCTIVITY SENSOR, DIGITAL CONTACTING, 3/4 IN KYNAR COMPRESSION FITTING, TITANIUM ELECTRODE MATERIAL, INTEGRAL DIGITAL GATEWAY, 7 M DIGITAL CABLE, 0-300 PSI RANGE, CELL CONSTANT 1.0 (K). FREE 2 YEAR RADWELL...
CONDUCTIVITY SENSOR, DIGITAL CONTACTING, FOR LOW CONDUCTIVITY, W/ 3/4 INCH KYNAR COMPRESSION FITTING, TITANIUM ELECTRODE MATERIAL, HIGH PERFORMANCE DESIGN, VERSATILE MOUNTING STYLE, 7 METER DIGITAL CABLE, 300 PSI . FREE...
CONDUCTIVITY SENSOR, DIGITAL CONTACTING, FOR LOW CONDUCTIVITY, W/ 3/4 INCH KYNAR COMPRESSION FITTING, TITANIUM ELECTRODE MATERIAL, HIGH PERFORMANCE DESIGN, VERSATILE MOUNTING STYLE, 7 METER DIGITAL CABLE, 300 PSI. FREE 2...
CR MAGNETICS Sensors & Switches CR4220-5
CSN SERIES CLOSED LOOP CURRENT SENSOR, MEASURES AC, DC OR IMPULSE CURRENT, 500 A NOMINAL, ±1200 AMP RANGE, BUSBAR, 5000 TURN. FREE 2 YEAR RADWELL WARRANTY
CURRENT ALARM, 0-5VDC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
CURRENT ALARM, 117VAC ,50/60HZ, 5WATTS . FREE 2 YEAR RADWELL WARRANTY
CURRENT LEVEL, 230VAC, SPDT 0.2-5AMP, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
CURRENT MEASUREMENT MODULE, DIRIS DIGIWARE I-35 CURRENT, FOR DIRIS DIGIWARE SYSTEM, RJ45 DIGIWARE BUS INPUT OUTPUT, 0.52 VA. FREE 2 YEAR RADWELL WARRANTY
CURRENT MONITOR, HX00 SERIES, 30 VAC/DC OUTPUT VOLTAGE, 50-60 HZ, 0.15-200 AMP MEASUREMENT RANGE, SPLIT CORE MOUNTING0.5 INCH MONITORED WIRE SIZE. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSING BRAKE RELAY, PRIMARY CURRENT RATING 25A, MAXIMUM PRIMARY CURRENT 75A, SWITCHING VOLTAGE 42-550V. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSING RELAY, 10-45 AMP, 3-120 VDC, SPST-NO CONTACT FORM, 0.30 SEC TRIP DELAY, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSING RELAY, 5-20A, ADJ, BLACK. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSING RELAY, SELF POWERED, 1.00A @ 30V, 24V NO, .50-100AMP CURRENT SWT. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSING SWITCH, SOLID CORE,135AMP, MAX NO 1AMP 30VAC/DC OUT, ADJUSTABLE TRIP POINT: 1A OR LESS, INDUCED POWERED, 50/60HZ,-15 TO 60C (5 TO 140F), 14 AWG. FREE 2 YEAR RADWELL...
CURRENT SENSOR 12-24VDC HE14 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR 32A 1 CHANNEL HALL EFFECT, OPEN LOOP BIDIRECTIONAL MODULE, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR 400AMP SPLIT-CORE 3/SET. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR 50A 1 CHANNEL HALL EFFECT, OPEN LOOP BIDIRECTIONAL MODULE, SINGLE PASS THROUGH. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR AC 0-5VDC. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR ALARM, 115 VAC, 4 WATTS, 50/60 HZ, 0-200 VDC VOLTAGE ALARM, DPDT. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR IC; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; PACKAGE/CASE:5-CBPFF ; OPERATING TEMPERATURE RANGE:-40°C TO +150°C; NO. OF PINS:. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR MODULE,SV9000. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR PROBE 4IN 20-200KHZ. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR RANGE:0-75AMP 5-40VDC 4-20MA. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR SWITCH, MINI, SOLID CORE, ADJUSTABLE PRE-SET, .75-50 AMP. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR TRANSFORMER, 6A TO 100 KHZ . FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR TRANSFORMER, 6A, 200 KHZ. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR, +/- 200AMP RANGE, 2000:1 RATIO. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR, .1-8 AMPS, 24-240 VAC, 50/60 HZ, 24 VDC, 1.5 VA POWER CONSUMPTION, 100 AMP/MS OVERLOAD CAPACITY . FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR, 0-50 AMP, 4-20 MA OUTPUT, RANGE SELECTED ON SENSOR, LOOP POWERED. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR, 0.25 TO 15 AMPS, 50-60 HZ, -15 TO 50 DEGREES CELSIUS. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR, 1 KA, CURRENT O/P, 25.2 V. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR, 100 AMP, 5-40VDC, 4-20MA. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR, 100A, 15V, ANALOG-CURRENT, UNIDIRECTIONAL, 9 DIP, MODULE. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR, 10A, 1 CHANNEL HALL EFFECT, OPEN LOOP, BIDIRECTIONAL MODULE. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR, 10AMP, 5-40VDC, OUT: 4-20MA. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR, 12-30VDC, SOLID CORE, HIGH ACCURACY. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR, 120KHZ BANDWIDTH RATING, 10MA QUIESCENT CURRENT, PFF SENSOR CASE, 5PIN CONNECTION, 4.5-5.5V SUPPLY, -40-150 CELSIUS OPERATING TEMP. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR, 2/20 AMP, 120/240 VAC, .5-50 SEC. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR, 20A, 1 CHANNEL, HALL EFFECT, OPEN LOOP BIDIRECTIONAL MODULE, 10PIN. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR, 220A, 1 CHANNEL, HALL EFFECT, OPEN LOOP BIDIRECTIONAL MODULE, SINGLE PASS THROUGH. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR, 230 V, SPDT, 20 A, 45-500 HZ, CLOSED LOOP, 2.5 KV ISO VOLTAGE, 1 SEC RESPONSE TIME, ECS SERIES. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR, 25A, PCB MOUNT. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR, 25A, SENSOR OUTPUT:CLOSED LOOP, 25 ARMS NOMINAL WITH AN APERTURE, -25C TO + 85C, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR, 3 PIN, PLASTIC/EPOXY, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR, 3.5-135 AMP, 20-75 HZ, 0.1A@30 VAC/D. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR, 3000:5AMP. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR, 300A, SENSOR OUTPUT:CLOSED LOOP, SUPPLY VOLTAGE DC MIN:12V, SUPPLY VOLTAGE DC MAX:18V, CURRENT MEASURING RANGE DC:-600A TO 600A, CURRENT MEASURING RANGE AC:-600A TO 600A, RESPONSE TIME:0.5µS, ACCURACY %:0.5%,...
CURRENT SENSOR, 3A, 15V, OPEN LOOP. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR, 4-20MA, HI-CRNT, PLIT-CORE, 0.7 IN, 0 TO 50/100/200 A INPUT, 4 TO 20 MA. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR, 5-50AMP, TRIP, 10AMP, 120VAC RES. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR, 500A, 14.75V ~ 15.25V, 1 CHANNEL, UNIDIRECTIONAL MODULE, SINGLE PASS THROUGH, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR, AC CURRENT TRANSDUCER, SELF POWERED, 10AMP, +/-1% ACCURACY, 0.75IN THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR, AC TRANSDUCER, 400 AMP TO .333 VOLT AT RATED CURRENT, 50-400 HZ, LINEARITY ACCURACY: +/-1%, 8 FOOT TWISTED-PAIR LEAD, 22 AWG, 600 VOLT MAX ON BARE CONDUCTOR. FREE...
CURRENT SENSOR, ANALOG CURRENT TRANSDUCER, 0-40A, 0-5VDC, 600VAC (UL), 300VC (CE). FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR, ANALOG, 300AMP, 30MA, 10-30VDC. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR, ANALOG, 300AMP, LOOP POWER 12-30VDC, 30MA MAX, 4-20MA NOMINAL. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR, B2B TYPE: CURRENT DETECTOR (COIL). FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR, BICMOS, 40A, 5V, 8 PIN, PLASTIC/EPOXY, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR, BOARD MOUNT, 30A, 15V, 17.5X15.2MM. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR, BOARD MOUNT, 54A, 4 PRIMARY PINS, +/-15V, 0.5% ACCURACY, 1US RESPONSE TIME, 33X14.5X25.2MM, 15V SUPPLY VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR, CLOSED LOOP, 4.75-5.25 V, 80 AMP, RESPONSE TIME 400 NS, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR, CLOSED LOOP, 50AMP, 300NS, 0.7PERCENT ACCURACY, BOARD MOUNT. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR, CLOSED TOROID, A-TYPE, FOR VIGIREX AND VIGILHOM, 120 MM INNER DIAMETER, 250 AMP RATED, IP30. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR, CURRENT DETECTOR (COIL), 50 AMP. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR, EXT CS N E1.2-E2.2-XT7-XT7M 2000A. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR, HIGH ACCURACY, 100AMP, 16MM, SPLIT CORE, 0.5ACCURACY. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR, INDUSTRIAL, ISOLATED SPDT, 120 VAC, 50/60 HZ, ANALOG TRIP DELAY, 0.5-50 SECOND ADJUSTABLE TRIP DELAY, 2-20 ADJUSTABLE TRIP POINT RANGE, PEAK DETECTION, 95% NON-CONDENSING HUMIDITY. FREE 2 YEAR...
CURRENT SENSOR, IQ MULTI-POINT ENERGY SUBMETER II, 70 AMP, 7.5 X 5.75 X 5.25 INCH SIZE, FOR USE W/ PXMP ENERGY METER. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR, LA SERIES, 200 AMP, 100 KHZ, 16 MA, 1 CHANNEL, SENSOR TYPE: HALL EFFECT / CLOSED LOOP, OUTPUT: RATIOMETRIC CURRENT, THROUGH HOLE, FOR MEASURING AC/DC. FREE 2 YEAR...
CURRENT SENSOR, LOOP POWERED, 4/20 MA DC OUTPUT, 50 AMP, 20-100 HZ, 5-40 VDC, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR, METER SOLID, IQ35M SERIES, 400 AMP, 2 WIRE, 0.33 VAC, SOLID CORE, CURRENT TRANSDUCER. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR, MICRO-SIZED HOUSING W/ SPLIT CORE, HAWKEYE 300 SERIES, 60 AMP CURRENT MAX, <0.15A FIXED TRIP POINT, INTEGRAL 1NO OUTPUT CONTACT, 1AMP 30V AC/DC OUTPUT, INDUCED POWERED. FREE 2...
CURRENT SENSOR, OUTPUT 0-50AMP 0-5VDC, INPUT 100AMPS MAX, 60C MAX. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR, PXMP, 125 AMP, SOLID CORE, 100 MA, FOR USE W/ CS125, (PRICE/EACH) . FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR, RANGE:0-100A, 5-40VDC, 4-20MA. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR, ROPECT AC, RCT-1800 SERIES, FLEXIBLE CURRENT SENSOR, 3000 AMP, 250-5000 AMP PRIMARY, 0-0.333 V SECONDARY, 600 V INSULATION CLASS, 50-10000 HZ, 18 INCH ROGOWSKI COIL, 8 FT TWISTED...
CURRENT SENSOR, SENSOR OUTPUT:CLOSED LOOP, SUPPLY VOLTAGE DC MIN:-15V, SUPPLY VOLTAGE DC MAX:15V, CURRENT MEASURING RANGE DC:5A TO 36A, CURRENT MEASURING RANGE AC:5A TO 36A. FREE 2 YEAR RADWELL WARRANTY...
CURRENT SENSOR, SOLID, 0-10/20/40 AMP, 0-10 VDC OUTPUT, 50/60 HZ, 10-90% RH NON-CONDENSING. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR, SPB SERIES, NEUTRAL, 1200 AMP, 1200:0.1 RATIO, GROUND FAULT PROTECTION, SUITABLE FOR USE WITH SPB TYPE INSULATED CASE CIRCUIT BREAKERS. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR, SPLIT CORE, 333MV OUTPUT CURRENT, 80 AMP, 0.62 IN DIA. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR, SPLIT CORE. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR, SPLIT-CORE, 5 TO 50 AMP, SPLIT-CORE AC CURRENT TRANSFORMER, FOR USE WITH HOBO U12 AND UX120-06M DATA LOGGERS AND HOBO ZW DATA NODES EXTERNAL INPUT CHANNELS.. FREE 2...
CURRENT SENSOR, SUPPLY VOLTAGE DC MIN:-15V, SUPPLY VOLTAGE DC MAX:15V, CURRENT MEASURING RANGE DC:-300A TO 300A, CURRENT MEASURING RANGE AC:-300A TO 300A, RESPONSE TIME:3S, ACCURACY %:1%, ACCURACY: 1%. FREE 2...
CURRENT SENSOR, SURFACE MOUNT CONTACT, V-PLEX, 12VDC, 1MA, 32 MM GAP, GRAY. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR, TRANSDUCER, SELF POWERED, 50 - 60 HZ. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR, W/RELAY, 5-200A, CURRENT SENSING AC, ENERGIZED HIGH TRIP STATUS, NO DELAY, CHASSIS MOUNT, -20C ~ 70C. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR,SOLID STATE,120VAC,1AMP,. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR; CURRENT MEASURING RANGE AC:-25A TO 25A; CURRENT MEASURING RANGE DC:-25A TO 25A; RESPONSE TIME:1 S; SENSOR OUTPUT:OPEN LOOP; SENSOR TER. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR; CURRENT MEASURING RANGE, AC:± 90A; CURRENT MEASURING RANGE, DC:± 90A; SENSOR OUTPUT:CURRENT; ACCURACY:± 0.5%; RESPONSE TIME:0.2µS; SUP. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSORS WAVEPRO 1600AMP. FREE 2 YEAR RADWELL WARRANTY
CURRENT SWITCH .15AMP 30VDC. FREE 2 YEAR RADWELL WARRANTY
CURRENT SWITCH / RELAY COMBO, SPLIT CORE, 2.5-135AMP RANGE, SPST, 10AMP 250VAC / 30VDC, 24VAC/DC RELAY COIL, OUTPUT 1AMP 30VAC/DC. FREE 2 YEAR RADWELL WARRANTY
CURRENT SWITCH / SENSOR, CR9300 SERIES, SINGLE CHANNEL, BIDIRECTIONAL, SINGLE PASS THROUGH, I MAX / 1.0 ACA, 100 AMP, 240 VAC MAX, 50 HZ-400 KHZ. FREE 2 YEAR RADWELL WARRANTY...
CURRENT SWITCH AND RELAY COMBINATION, 20 AMP SPDT, 24VAC/DC COIL, ADJUSTABLE, 0.5-20 AMP, NEMA 1 HOUSING, 600 VOLT WIRE RATING, -30 TO 140 F. FREE 2 YEAR RADWELL WARRANTY
CURRENT SWITCH AND RELAY COMBINATION, 20 AMP SPDT, 24VAC/DC COIL, FIXED, 0.5-20 AMP, NEMA 1 HOUSING, 600 VOLT WIRE RATING, -30 TO 140 F. FREE 2 YEAR RADWELL WARRANTY
CURRENT SWITCH AND RELAY COMBINATION, 20 AMP SPST + OVERRIDE, 24 VAC/DC COIL, FIXED, 0.50-20 AMP, NEMA 1 HOUSING, 600 VOLT WIRE RATING, -30 TO 140 F. FREE 2 YEAR...
CURRENT SWITCH AND RELAY COMBINATION, 20 AMP SPST-N/O, ADJUSTABLE, 24 VAC/DC COIL, NEMA 1 HOUSING, 600 VOLT WIRE RATING, -30 TO 140 F. FREE 2 YEAR RADWELL WARRANTY
CURRENT SWITCH, 0.5 TO 200 AMP, FIXED TRIP POINT, 24 VAC/VDC, SPST RELAY. FREE 2 YEAR RADWELL WARRANTY
CURRENT SWITCH, 1-135 AMP, 24-14 AWG, AC CURRENT, 50-60 HZ, SOLID CORE, NORMALLY OPEN 1 AMP AT 30 VAC/DC. FREE 2 YEAR RADWELL WARRANTY
CURRENT SWITCH, 1.5-200 AMP, SPLIT CORE, ADJUSTABLE TRIP POINT, TERMINAL CONNECTION, SELF POWERED, LED, 45-65 HZ, SPST CONTACT FORM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CURRENT SWITCH, 100 AMP, BIDIRECTIONAL MODULE, SINGLE PASS THROUGH, PNP. FREE 2 YEAR RADWELL WARRANTY
CURRENT SWITCH, AC CURRENT, SPLIT CORE MOUNT, ADJUSTABLE SETPOINT, 25-135 AMP, 12 VDC RELAY COIL, 50/60 HZ, SPST, 24-14 AWG. FREE 2 YEAR RADWELL WARRANTY
CURRENT SWITCH, HX00 SERIES, SOLID CORE, 1.0 AMP, 30 VAC/DC, NORMALLY OPEN, 50-60 HZ. FREE 2 YEAR RADWELL WARRANTY
CURRENT SWITCH, HX48 SERIES, 25-135 AMP, AC CURRENT, 50/60 HZ, SPLIT CORE, NORMALLY OPEN 1 AMP AT 250 VAC. FREE 2 YEAR RADWELL WARRANTY
CURRENT SWITCH, MINI, FIXED, SOLID-CORE, NO, 0 - 150 AMP RANGE, <0.20 AMP TRIP POINT, (117852). FREE 2 YEAR RADWELL WARRANTY
CURRENT SWITCH, MINI, GO/NO GO, 0.55 AMP, 0-150 AMPS, FIXED TRIP POINT, SPLIT-CORE, (117853). FREE 2 YEAR RADWELL WARRANTY
CURRENT SWITCH, MINIATURE, SOLID CORE TYPE, FIXED SETPOINT, DIGITAL OUTPUT, NORMALLY OPEN SOLID-STATE, 0.25-200 AMP, 30V AC/DC, E112 SERIES. FREE 2 YEAR RADWELL WARRANTY
CURRENT SWITCH, NPN TRANSISTOR, OUTPUT 30VDC, I SINK, 120 MA, DC OLD CASE STYLE. FREE 2 YEAR RADWELL WARRANTY
CURRENT SWITCH, PRESET, NORMALLY OPEN, SPLIT-CORE, 0.45-100A RANGE, OUTPUT: NO; 1 A @ 30 VAC/DC, FET, PRIMARY APPICATION. FREE 2 YEAR RADWELL WARRANTY
CURRENT SWITCH, RELAY SWITCHING OUTPUT, SPLIT-CORE MOUNT, 1.5-200 AMP, NORMALLY OPEN, 24 VAC/DC RELAY COIL, 50/60 HZ, SPST, FIXED SETPOINT, 0.8 INCH WIRE. FREE 2 YEAR RADWELL WARRANTY
CURRENT SWITCH, SOLID CORE, 0.75-200 AMP, 50/60 HZ, FIXED TRIP POINT, 24-14 AWG WIRE. FREE 2 YEAR RADWELL WARRANTY
CURRENT SWITCH, SOLID CORE, ADJUSTABLE, 1-135AMP, 600V. FREE 2 YEAR RADWELL WARRANTY
CURRENT SWITCH, SOLID CORE, INPUT, 250 AMP, 600 VAC, OUTPUT, 200 VDC / VAC, 0.30 AMP, SCREW TERMINAL, LED LIGHT, SCREW MOUNTING, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY
CURRENT SWITCH, SOLID CORE-GO.NO, 15-50AMP, 30VAC/DC-NO. FREE 2 YEAR RADWELL WARRANTY
CURRENT SWITCH, SOLID STATE, N.O., SOLID CORE, ADJUSTABLE, W/LED, SELF POWER. FREE 2 YEAR RADWELL WARRANTY
CURRENT SWITCH, SPLIT CORE SENSES, 3.5-135 AMP,20-75 HZ,ISOLATION 600VAC, MAX TEMPERTURE 60 DEGREES C,LED PULSE,SINGLE NORMAL,DOUBLE ALARM. FREE 2 YEAR RADWELL WARRANTY
CURRENT SWITCH, SPLIT CORE, 3.5-135 AMP, 50/60 HZ, 600 VAC, 60 DEGREES C MAX TEMPERATURE, 10-90% OPERATING HUMIDITY. FREE 2 YEAR RADWELL WARRANTY
CURRENT SWITCH, SPLIT CORE, AC SENSOR, ADJUSTABLE, 30 VAC / VDC, 0.75 - 150 AMP, 2 WIRE LEADS, ENCLOSED, SELF POWERED, SOLID STATE SWITCH, SPST, OVER / UNDER TRIP POINT,...
CURRENT SWITCH, SPLIT CORE, ADJUSTABLE, 0.75-150 AMP, 120 VAC, WIRE LEADS, 600 VOLT WIRE RATING, -30 TO 140 F. FREE 2 YEAR RADWELL WARRANTY
CURRENT SWITCH, SPLIT CORE, ADJUSTABLE, NORMALLY OPEN, RED AND GREEN LED, MIN. SET POINT 1.50. FREE 2 YEAR RADWELL WARRANTY
CURRENT SWITCH, SPLIT CORE, FIXED, 0.75-150 AMP, LED, WIRE LEADS, 600 VOLT WIRE RATING, -30 TO 140 F. FREE 2 YEAR RADWELL WARRANTY
CURRENT SWITCH, SPLIT CORE, OUTPUT: 0-10VDC, ISOLATION: 600VAC (UL), 300VAC (CE). FREE 2 YEAR RADWELL WARRANTY
CURRENT SWITCH, SPLIT-CORE, 1AMP, 30VAC/DC, LED, 2.55 IN X 3.45 IN X 1.05 IN. FREE 2 YEAR RADWELL WARRANTY
CURRENT SWITCH,GO/NO, NORMALLY OPEN, MINI SOLIDCORE, 0.25-50A RANGE, OUTPUT NORMALLY OPEN1A@30VAC/DC_ FET, PRIMARY APPICATION. FREE 2 YEAR RADWELL WARRANTY
CURRENT SWITCH/RELAY COMBO, SOLID CORE, SPDT. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSDUCER MODULE, 12 V, 125 A, 70 DEGREES, REACTION TIME <500, CREEPAGEE DISTANCE 6.7 MM, 90.13.36.007.0. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSDUCER, 0-30/60/120 AMP INPUT, 4-20 MA DC OUTPUT ANALOG CURRENT TRANSDUCER, SPLIT CORE. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSDUCER, 100A; CURRENT MEASURING RANGE AC:-300A TO 300A; CURRENT MEASURING RANGE DC:-300A TO 300A; SUPPLY VOLTAGE RANGE DC:¦ 12V TO ¦ 15V;. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSDUCER, 300 VAC INSULATION CLASS, 0-10 VDC OUTPUT, 50-60HZ, 14 AWG MAX WIRE, 5-140 DEGREES F. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSDUCER, 300A, 12V, MODULE, W/ 3 PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSDUCER, ANALOG, 0-10 VDC OUTPUT, ANALOG HAWKEYE. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSDUCER, GALVANIC SEPARATION BETWEEN PRIMARY AND SECONDARY CIRCUIT, LOW POWER CONSUMPTION, POWER SUPPLY FROM ±12 V TO ±15 V . FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSDUCER, HALL EFFECT MEASURING PRINCIPLE, INSULATION VOLTAGE 2500 V, COMPACT DESIGN FOR PCB MOUNTING, LOW POWER CONSUMPTION, INSULATING PLASTIC CASE RECOGNIZED ACCORDING TO UL 94-V0. FREE 2 YEAR RADWELL...
CURRENT TRANSDUCER, HAX SERIES, 1000 ARMS NOMINAL, 3000 AMP MEASURING RANGE, SECOND NOMINAL SIGNAL VALUE-INSTANTANEOUS 4 V, AC + DC SIGNAL, EXTERNAL DC BIPOLAR SUPPLY VOLTAGE, 15-15 V SUPPLY VOLTAGE,...
CURRENT TRANSDUCER, LA SERIES, 125A, -200A TO 200A, 0.6 %, CLOSED LOOP OUTPUT, 12 VDC TO 15 VDC, 4 PIN THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSDUCER, NON-SMART, NON-UPROCESSOR BASED, TYPE A INSTRUMENT, 115 VAC, 4-20 MA, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSDUCER, SENSOR OUTPUT:CLOSED LOOP, SUPPLY VOLTAGE DC MIN:12V, SUPPLY VOLTAGE DC MAX:15V, CURRENT MEASURING RANGE DC:-90A TO 90A, CURRENT MEASURING RANGE AC:-90A TO 90A, RESPONSE TIME:0.5µS, ACCURACY %:0.5%, PRODUCT...
CURRENT TRANSDUCER, SPLIT CORE, 4-20MA, 0-800AAC, LOOP. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSDUCER. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, 10/20/50 A, 4-20 MA, SPLIT CORE, CCT40/50 SERIES. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, 2000AMP, . FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, MVT, 400A, RMS-9. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, WIRE MOUNT , 2 WIRE, 704 MM WINDOW. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER,. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSMITTER 400AMP MAX 120VAC 4-20MA. FREE 2 YEAR RADWELL WARRANTY
CURRENTWATCH CURRENT SENSOR, SPLIT CORE, SENSED CURRENT TYPE: AC, SCREW TERMINALS, RESPONSE TIME: 100MS, 4-20MA, 2-5A, 120VAC. FREE 2 YEAR RADWELL WARRANTY
DC CURRENT SWITCH, FIXED CORE, 5-15/10-50/ 20-100 AMP SENSING RANGE, SELECTABLE SENSING RANGE, 5-100 A ADJUSTABLE TRIP POINT, 11-TURN POTENTIOMETER ADJUSTMENT, RELAY, SPDT OUTPUT, 5 A @ 240 VAC OR...
DC CURRENT TRANSDUCER, CURRENT SENSOR, 10AMP, SCREW CLAMP TERMINALS, BARRIER INTERFACE. FREE 2 YEAR RADWELL WARRANTY
DIGITAL CURRENT SENSOR, N.O, OUTPUT 1.0 A @ 30 VAC/DC. FREE 2 YEAR RADWELL WARRANTY
DIGITAL CURRENT SENSOR, SPLIT CORE, ADJUSTABLE TRIP, 2.5-135AMP, 30VAC/DC. FREE 2 YEAR RADWELL WARRANTY
DIGITAL POSITIONER 90PSI 6BAR. FREE 2 YEAR RADWELL WARRANTY
DIGITAL SENSOR, GT/GT2 SERIES, CONTACT, SUPERHARD TYPE, HIGH-PRECISION, SENSOR HEAD IS STANDARD-EQUIPPED WITH THIS CONTACT . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 2010-10-30, CURRENT RELAY, ELECTRONIC, 115V AC CONTROL POWER, 2-24.9V/20-249V AC, 50 HZ/60 HZ, SINGLE PHASE, 0.5-5.0 A, 1 NORMALLY OPEN OUTPUT AND 1 NORMALLY CLOSED OUTPUT. FREE...
DISCONTINUED BY MANUFACTURER, AC CURRENT PROBE, 1000AMP, RMS 600VAC RMS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC CURRENT SENSOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC/DC CURRENT SENSOR, CLOSED LOOP, 1:2000 SENSING RATIO, 15V 750AMP RATING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ADJUSTABLE CURRENT SENSOR, COUNTER CLOCKWISE DECREASES THRESHOLD, 135 AMP, 600 VAC, 30 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CABLE ASSEMBLY, PAPER EDGE SENSOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CATALYTIC SENSOR CARTRIDGE, HYDROGEN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMMAND RELAY, CURRENT SWITCH, SPLIT CORE, 3.5-135 AMP, 600 VAC (RMS) ISOLATION, 24 VAC/VDC RELAY COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONDUCTIVE CELL CONSTANT, 0.1CM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT ALARM, 4-20 MA, 117 VAC, DOUBLE POLE, GP-HOUSING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT ALARM, 4-20 MA, 24 V DC, DUAL OUTPUT, LOW/LOW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT DETECTOR, FEEDBACK-ZERO, FIELD CURRENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT FEEDBACK, CURRENT FEEDBACK SENSOR, LEM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT ISOLATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT MODULE, 1:2000 RATIO, 24V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT MODULE, 1:5000 RATIO, 24 VDC, 40 OHM RESISTANCE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT MODULE, 200 AMP, 12-18 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT MODULE, 24 V, 40 OHM, 1:5000 RATIO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT MODULE, RATIO 1:1000,15 V, 30 OHM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT MONITOR, 2000 AMP, 600 VAC, FOR USE WITH STATIC TRIP SENSOR ON FRAAME TYPES SCB22000F / SCB32000F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT NETURAL SENSOR, 800AMP, 25W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT PROBE, 60AMPS RMS MAX, 600VAC MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT SENSOR CABLE, HALF METER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT SENSOR KIT, THREE TYPE V SENSORS, 600 AMPERE RATING, 600 VOLT CLASS, ONE 200 AMP RATING PLUG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT SENSOR MODULE, 300 AMP, RATIO-1:2000, 35 OHMS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT SENSOR TRANSFORMER, SPLIT CORE, 200 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT SENSOR TRANSFORMER, SPLIT CORE, 400 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT SENSOR, (3T011309-3), 6 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT SENSOR, 0-10/20/40 AMP, 600 VAC, 50/60 HZ, 4-20 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT SENSOR, 0-5VDC, 10KOHMS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT SENSOR, 0.35 AMP, INSULATED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT SENSOR, 0.5-5A TRIP POINT, .08 SEC TRIP DELAY, 120VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT SENSOR, 100 AMP, SPLIT CORE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT SENSOR, 100A, 15V, ANALOG-CURRENT, UNIDIRECTIONAL, 9 DIP, MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT SENSOR, 100AMP, 15V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT SENSOR, 12-15 V, 400 ARM, TYPE 4 PIN, FRAME MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT SENSOR, 135AMP, 600VAC, SENSED MODEL 715/717. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT SENSOR, 150AMP, 5-40VDC IN, 4-20MA OUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT SENSOR, 2 HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT SENSOR, 200A, 1 CHANNEL, HALL EFFECT, OPEN LOOP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT SENSOR, 225 AMPS, FIXED SENSOR, AK-25. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT SENSOR, 3.5-135 AMP, RANGE 20-75 HZ, SELF-CALIBRATING, ISOLATION 600 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT SENSOR, 300A/5M. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT SENSOR, 4 PIN, 405 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT SENSOR, 4 WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT SENSOR, 400-1600A, TYPE DB-50. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT SENSOR, 5-12VDC OUTPUT VOLTAGE, CURRENT SENSING RANGE: 1A - 60A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT SENSOR, 500A, 1 CHANNEL, HALL EFFECT, CLOSED LOOP, BIDIRECTIONAL MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT SENSOR, 6 PIN THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT SENSOR, 600V, 50/60HZ, 5-60AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT SENSOR, AC 220AMP, DUAL WIRE, 12MM, DIA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT SENSOR, B2B TYPE: CURRENT DETECTOR (COIL). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT SENSOR, DAULT MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT SENSOR, EXTENDED RANGE (10...30 V), CYLINDRICAL, METAL HEAD, SHIELDED, 8 MM DIAMETER, 2 MM RANGE, PNP-N.O, 4 PIN, EURO STYLE CONNECTOT, PTFE 120 C. FREE 2...
DISCONTINUED BY MANUFACTURER, CURRENT SENSOR, FAULT SENSING RELAY, PROTECTED CIRCUIT: 600 VAC MAX, GROUND FAULT TRIP: 20A, MAX GROUND FAULT WITHSTAND: 80KA RMS SYM, USE ONLY WITH MOELLER, AFI (NZM4/6)...
DISCONTINUED BY MANUFACTURER, CURRENT SENSOR, GENERAL-PURPOSE, FOR PCB AND PANEL MOUNTING, 240 AMP, 13 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT SENSOR, HIGH ACCURACY, SPLIT CORE, 400 AMP, 1.69 X 1.3 INCH CORE, 43 X 33 MM OPENING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT SENSOR, INSULATED, 0.15 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT SENSOR, SENSOR CURRENT HALL, 8A, 12A, 25A, 1 CHANNEL, HALL EFFECT, CLOSED LOOP, 12V-15V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT SENSOR, SOLID CORE, ADJUSTABLE, 1-135 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT SENSOR, SUPPLY VOLTAGE 4.5V-5.5V, OUTPUT 1MA, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT SENSOR, TRIPLE SET POINT, ADJUSTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT SENSOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT SWITCH,2-20AMP,DIN RAIL/PANEL MOUNT,SCREW TERMINAL,TRIP STATUS: ENERGIZED HIGH,SOLID STATE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TESTER, CURRENT TRACER, TEST POSITION: T-23 TRANSMITTER 90-140 VAC/DC, LOCATION WIRE IN WALL: 10-50 VAC/DC, TRACING COAXIAL CABLE: 480 V, 3 PH, 3 WIRE DELTA.. FREE...
DISCONTINUED BY MANUFACTURER, CURRENT TRANSDUCER BOARD, 24 VDC, 300 AMP, 1:2000 RATIO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSDUCER MODULE, RATIO 1:2000, 9 VOLT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSDUCER, 100 AMP PRIMARY CURRENT, 100 MA SECONDARY CURRENT, 12-20 VDC, 3-WIRE 200 MM, (ES100F). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSDUCER, 24 V, 1000 AMP, 1:5000 RATIO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSDUCER, 500 AMP, EXTERNAL DC BIPOLAR 12 TO 15 V, INSTANTANEOUS CURRENT 250 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSDUCER, 6A, 300V, HALL EFFECT, OPEN LOOP, BOARD MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSDUCER, CLOSED LOOP, 300 AMP, 1:4000 CONVERSION RATIO, INSULATED PLASTIC CASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSDUCER, HAL SERIES, 200A, -600A TO 600A, 1 %, 4V ANALOGUE OUTPUT, -15 VDC TO 15 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSDUCER, IPN= 10, 20A, DUAL PHASE, THORUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSDUCERS, 150 AMP, HALL EFFECT DEVICE, FAST RESPONSE TIME. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, 50-400HZ, 600V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, 5A, 600V, 50-400HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, 70A INPUT, 70:1, 35 MARMS OUTPUT, 15 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSMITTER, LOOP POWERED AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CUSTOM PROXIMITOR, 24VDC, 8MM, 9M, 200MV/MIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DATA CHIP, CURRENT SENSOR, 13V+-, LEAD FREE / ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DC SWITCH, CURRENT OPERATED, 0.15 AMP, 30 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL CURRENT SENSOR, SPLIT-CORE SENSING, 600VAC 175 AMP RATING, ADJUSTIBLE POTENTIOMETER, 1NO RELAY OUTPUT CONTACT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIRECT CURRENT ALARM, 117 VAC, 50/60 HZ, 4-20 MA, EXTERNAL RELAY, RFI/EMI PROTECTION, STANDARD HOUSING, U-BACK BRACKET. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIRECT CURRENT ALARM, 4-20MA, 50 OHM, 117 VAC, 50/60 HZ, 5W, DUAL OUTPUT, FAILSAFE, STANDARD HOUSING, U-BACK BRACKET. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIRECT CURRENT ALARM, 4-20MA, 50OHM, DUAL-HIGH-HIGH ALARM OUTPUT, 24VDC POWER, EXTERNAL RELAY 5AMP, 50V/M RFI/EMI PROTECTION, DIN CLIP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTROMETER, VACUUM CURRENT SENSOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GROUND FAULT SENSOR, CURRENT TRANSFORMER, 50:5 FOR AMPGARD SWITCHGEAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GROUND SENSOR, 65000AMPS, TRIP RANGE 4-12AMP, 600VAC, 4 CYCLES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INSERTION/SUBMERSION CONDUCTIVITY SENSOR, TRANSMITTER, 10 FT CABLE, 0.1/CM CELL CONSTANT, 1 IN MNPT FRONT AND REAR THREADS, 316 SS ELECTRODES, TEFZEL & VITON INSULATORS. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, K-SYSTEMANALOG, 2 CHANNEL, ISOLATED BARRIER, 24 V DC, 20 MA, 700 OHM, (123522). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LINEAR CURRENT SENSOR, SOLID STATE, ENCLOSED, AC/DC, 10.5-24 VDC SUPPLY, 4-20 MA SOURCE OUTPUT, 18 AMPS PEAK MAX SENSED CURRENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE, CURRENT SENSING, 30 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OVERCURRENT RELAY MODULE, 125 VDC, CIRCUIT SHIELD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD, ARMATURE, CURRENT SENSOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC MULTIBEAM, INPUT: 10-30 VDC, OUTPUT: 250 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REFLEX SENSOR, WITH BACKGROUND SUPPRESSION, 10-30 VDC, BLUE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR / ACTUATOR BOX, 2 METERS, 8 CONNECTIONS, M23 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR VALVE, PROGRAMMABLE LOGIC, NBA 23, 24VDC, 1 WATT, 0-65 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR, MEASURING RANGE AC: -75A TO 75A, RESPONSE TIME: 0.15 S. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR, SCANNER WAND DETECTOR, 7-12 MM, HIGH RESOLUTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SHUNT, 1500AMP, 100MV. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGNAL CONDITIONER, 4-20MA, 3-15PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TOROIDAL COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VIRTUAL AC INTELLIGENT STATIC NEUTRALIZER, 8000 SERIES, STATIC BAR, CABLE 8.3-FT (2.5M). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,AC CURRENT TRANSDUCER SENSOR, 0-15AMP, ,ISOLATED 0 TO +5VDC OUTPUT PROPORTIONAL TO THE AC INPUT CURRENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,CURRENT SENSOR ALARM,115VAC,4WATTS, 4-20MA,SPDT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,CURRENT SENSOR MODULE ASSEMBLY ,16V TYPE, LC 300/SP4, RATIO 1:100.... FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,CURRENT SENSOR, FOR USE WITH A GFR RELAY, RATED 100-1200AMP,. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,CURRENT TRANSDUCER MODULE,24V,54OHM,1:6 000 RATIO. FREE 2 YEAR RADWELL WARRANTY
DURAKOOL Sensors & Switches DG34-1021-36-1012
DWYER Sensors & Switches CCS-231150
EIL CURRENT RELAY 120VAC, REPLACED BY 84871023. FREE 2 YEAR RADWELL WARRANTY
ELECTRO-OPTIC POINT-LEVEL SENSOR, PSF, WET SINK, 1/4" NPT(M). FREE 2 YEAR RADWELL WARRANTY
EMON CORP Sensors & Switches 50058786-005
FASTRON Sensors & Switches F916-SP001
FAULT SENSOR. FREE 2 YEAR RADWELL WARRANTY
FIELD LOSS RELAY. FREE 2 YEAR RADWELL WARRANTY
FLEX CORE Sensors & Switches 5ARL-401
FMC ,INVALCO ,37-01 ,3701 ,SENSOR. FREE 2 YEAR RADWELL WARRANTY
FRACTIONAL MOTOR STATUS SENSOR, 1A@30VAC/DC: N.O. CLASS 2, RELAY COIL: 24VAC/DC, 36 MA NOM LOAD RATING. FREE 2 YEAR RADWELL WARRANTY
FUNCTIONAL DEVICES RIB Sensors & Switches RIBXGHF
GENERAL ELECTRIC, 193A1439G15, CURRENT SENSOR, 600/1600AMP. FREE 2 YEAR RADWELL WARRANTY
GFI SENSOR,5-10-30MA,SPD T,AUTO RESET,NORM.DE-ENER,1 20VAC PWR. FREE 2 YEAR RADWELL WARRANTY
GFI SENSOR,50MA,MECHANIC AL SPST,NO,LATCHING,120 VAC PWR. FREE 2 YEAR RADWELL WARRANTY
GIMATIC Sensors & Switches SS3N203G
GROUND FAULT SENSOR, NEUTRAL CURRENT, 1600AMP, 600VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY
GROUND SENSOR, 4-12 AMP TRIP RANGE, 600 VAC. FREE 2 YEAR RADWELL WARRANTY
HALL CURRENT SENSOR, 200AT; COLLMER. FREE 2 YEAR RADWELL WARRANTY
HALL EFFECT CURRENT TRANSFORMER, 50A, 5VDC, 6 PIN PCB MOUNT. FREE 2 YEAR RADWELL WARRANTY
HAWKEYE INST INC Sensors & Switches 800-HV
HAWKEYE INST INC Sensors & Switches 938
HAWKEYE INST INC Sensors & Switches H-705
HAWKEYE INST INC Sensors & Switches H-708
HAWKEYE INST INC Sensors & Switches H-735
HAWKEYE INST INC Sensors & Switches H-904
HAWKEYE INST INC Sensors & Switches H-930
HAWKEYE INST INC Sensors & Switches H321
HONEYWELL Sensors & Switches 2110B3757
IMO , 68400, SENSOR, 120-240VAC, 20VA. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 264VAC 500MA XS SPECIAL. FREE 2 YEAR RADWELL WARRANTY
ION 6200 POWER AND ENERGY METER P620BA0A00 DIGITAL. FREE 2 YEAR RADWELL WARRANTY
JOHNSON CONTROLS Sensors & Switches CSDSC-C50100L-1
JOHNSON CONTROLS Sensors & Switches H904
JOHNSON CONTROLS Sensors & Switches R310AE-2C
KINGSWAY INSTRUMENTS Sensors & Switches 5RL 401
LEM Sensors & Switches HAX-1000-S
LEM Sensors & Switches LA305-S/SP1
LOOP ISOLATOR, INPUT LOOP POWER, 4-20MA, 2-WIRE, 0-600OHMS, ISOLATOR, DC CURRENT INPUT: 4 TO 20MA DC INPUT; 4 TO 20MA DC OUTPUT; 12 TO 50V DC @ 20MA POWER; DIN...
LUTZE Sensors & Switches 716400
MAMAC SYSTEMS Sensors & Switches CT-800
MICRO SPLIT-CORE CURRENT SWITCH, DIGITAL, 50AMP, ADJUSTABLE TRIP POINT. FREE 2 YEAR RADWELL WARRANTY
MODULE, ENCAPSULATION, SK, 3 PRONG SET, 1 PRONG SET. FREE 2 YEAR RADWELL WARRANTY
MOISTURE PROOFED SENSOR, ELECTRONIC CIRCUIT, RANGE 80 TO 230 F, RESISTANCE 1977 OHMS, 3 INCH SENSOR. FREE 2 YEAR RADWELL WARRANTY
NEUTRAL CURRENT GROUND SENSOR, 200:1, 200 AMPS. FREE 2 YEAR RADWELL WARRANTY
NEUTRAL CURRENT SENSOR ONLY 125A. FREE 2 YEAR RADWELL WARRANTY
NEUTRAL CURRENT SENSOR,630/600:0.06R ATIO, INTERCHANGEABLE TRIP, CB TRIP UNITS ONLY. FREE 2 YEAR RADWELL WARRANTY
NO CORE TERMINAL CONNECT MINI CURRENT SWITCH. FREE 2 YEAR RADWELL WARRANTY
OUTPUT SENSOR, 400AMP, MIN/MAX ADJUSTABLE, TEMP RANGE: -20C TO +60C. FREE 2 YEAR RADWELL WARRANTY
OVERCURRENT CONTROL SYSTEM, DC12/24VDC, 1-10 AMP, TYPE: LOCC-BOX-FB 7-6400. FREE 2 YEAR RADWELL WARRANTY
OVERCURRENT TRIPPING DEVICE 500AMP. FREE 2 YEAR RADWELL WARRANTY
PLIT CORE CURRENT SWITCH GO-NO GO 0.35-200 AMPS, 1.0A @ 30 VAC/DC, NORMALLY OPEN, SCREW MOUNT OR DIN MOUNT. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SWITCH, RECTANGULAR, DIFFUSE-REFLECTIVE, 12-24 VDC, 20 MA MAX, PNP OPEN COLLECTOR5-30 MM SENSING DISTANCE, RED LED. FREE 2 YEAR RADWELL WARRANTY
RADWELL VERIFIED SUBSTITUTE Sensors & Switches 345-014-009-SUB
RELAY CURRENT SENSOR 7AMP 115-120VAC. FREE 2 YEAR RADWELL WARRANTY
RELAY, 3PHASE, CURRENT OVER CURRENT MONITOR, 600V MAX, 50/60HZ, 120VAC CONTROL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
RELAY, CURRENT SENSING, 120 VAC, 20 AMP NO, 10 AMP NC, 240 VAC. FREE 2 YEAR RADWELL WARRANTY
RELAY, CURRENT SENSING, TRIP RANGE: 3-30 ACA, TIME DELAY: 2-25 SEC, 240 VAC. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT FOR HTM ECU2-3025P-A3U3-HRAB , PROXIMITY SENSOR, M30 W/ BRACKET, INDUCTIVE, 25MM RANGE, UNSHIELDED, PNP, 3M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT FOR HTM FCM1-1805N-A3U0.15/P 12, PROXIMITY SENSOR, M18, INDUCTIVE, 5MM RANGE, SHIELDED, NPN, 0.15M PIGTAIL W/ CONNECTOR, M12 QD. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT FOR HTM FCM1-1805N-S4U0.36 (18 AWG), PROXIMITY SENSOR, M18, INDUCTIVE, 5MM RANGE, SHIELDED, NPN, 0.36M PIGTAIL W/ CONNECTOR, WEATHERPACK QD. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT FOR HTM FCM1-1805P-A3U0.185 (18AWG), PROXIMITY SENSOR, M18, INDUCTIVE, 5MM RANGE, SHIELDED, PNP, 0.185M PIGTAIL W/ CONNECTOR, DEUTSCHE QD. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT FOR HTM FCM1-3010DI-S6L2, PROXIMITY SENSOR, M30, INDUCTIVE, 10MM RANGE, SHIELDED, PNP-HIGH AMP, 2M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT FOR HTM FCM1-3010N-A3U0.15/P 12, PROXIMITY SENSOR, M30, INDUCTIVE, 10MM RANGE, SHIELDED, NPN, 0.15M PIGTAIL W/ CONNECTOR, M12 QD. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT FOR HTM FCM1-3010PI-S4L0.23, PROXIMITY SENSOR, M30, INDUCTIVE, 10MM RANGE, SHIELDED, HIGH CURRENT PNP, 0.23M PIGTAIL W/ CONNECTOR, DEUTSCHE QD. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT FOR HTM FCM1-3010PI-S4L2, PROXIMITY SENSOR, M30, INDUCTIVE, 10MM RANGE, SHIELDED, HIGH CURRENT PNP, 2M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT FOR HTM FCM1-3010RO-S5L0.1/P 12(18AWG), PROXIMITY SENSOR, M30, INDUCTIVE, 10MM RANGE, SHIELDED, RELAY OUTPUT, 0.1M PIGTAIL W/ CONNECTOR, M12 QD. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT FOR HTM FQP1-4020P-ARS4, PROXIMITY SENSOR, SQUARE TYPE, INDUCTIVE, 20MM RANGE, SHIELDED, PNP, N/O , 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT FOR HTM OCN1-1808P-A3L0.15 (18AWG PUR), PROXIMITY SENSOR, M18, INDUCTIVE, 8MM RANGE, SHIELDED, PNP, 0.15M PIGTAIL W/ CONNECTOR, DEUTSCHE QD. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT FOR HTM OCN1-3015P-A3L0.18 (18AWG), PROXIMITY SENSOR, M30, INDUCTIVE, 15MM RANGE, SHIELDED, PNP, 0.18M PIGTAIL W/ CONNECTOR, DEUTSCHE QD. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT FOR HTM OCN1-3015P-A3L0.92 (18AWG), PROXIMITY SENSOR, M30, INDUCTIVE, 15MM RANGE, SHIELDED, PNP, 0.92 PIGTAIL W/ CONNECTOR, WEATHERPACK QD. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT FOR HTM OCN1-3015P-A3L2 (18AWG), PROXIMITY SENSOR, M30, INDUCTIVE, 15MM RANGE, SHIELDED, PNP, 2M PIGTAIL W/ CONNECTOR, WEATHERPACK QD. FREE 2 YEAR RADWELL WARRANTY
RESIDUAL CURRENT CIRCUIT BREAKER, MULTI9 ID, 2 POLE, 40 AMP, 220-240 VAC, 50 HZ, 30 MA, ON, OFF, FAULT TRIP, SCREW TYPE TERMINAL, DIN RAIL MOUNT, -5 TO +40 DEGREES...
SAFETY INTERLOCK, SAFETY SENSOR, N/O, N/C, ROUND CONNECTOR M8, TORSON CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SAFETY SENSOR, 8M CABLE, 4-WIRE. FREE 2 YEAR RADWELL WARRANTY
SAFETY SENSOR, MAGNETICALLY ACTUATED, M 30 X 37 MM HOUSING, N.O. / N.C., LED INDICATOR. FREE 2 YEAR RADWELL WARRANTY
SANITARY INDUCTIVE CONDUCTIVITY SENSOR, ELECTRODELESS, PFA, CIP, FLANGE MOUNTING STYLE, 6M (20 FT) ANALOG CABLE. FREE 2 YEAR RADWELL WARRANTY
SCHRADER BELLOWS Sensors & Switches P8SAGPCHX
SCHRADER BELLOWS Sensors & Switches P8SAGRCHX
SENSOR ANALYZER MICRO-QUAD. FREE 2 YEAR RADWELL WARRANTY
SENSOR GROUND FAULT. FREE 2 YEAR RADWELL WARRANTY
SENSOR M30, 15MM, 10-65 V DC, PNP NC, CABLE 2M, OPERATING VOLTAGE: 20-320V DC / 20-265V AC. FREE 2 YEAR RADWELL WARRANTY
SENSOR MOUNT BRACKET, FOR POINT SENSOR, WHITE (10/PK). FREE 2 YEAR RADWELL WARRANTY
SENSOR NEUTRAL CURRENT 2500:1AMP 600VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY
SENSOR POWER UNIT W/LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY
SENSOR REED, NO, 2-WIRES, 5-30V AC-DC, YELLOW LED, STAINLESS STEEL, M8 KNURLED NUT, IP67. FREE 2 YEAR RADWELL WARRANTY
SENSOR, BODY STYLE-DOVETAIL, CORD TYPE-450 MM CABLE, WITH QUICK DISCONNECT, NPN SINKING. FREE 2 YEAR RADWELL WARRANTY
SENSOR, CURRENT SENSOR, 120 VAC, OVER UNDER 2-20 AMP, .5 - 50 SEC. FREE 2 YEAR RADWELL WARRANTY
SENSOR, CURRENT SWITCH, SPST RELAY, SPLIT CORE, ADJUSTABLE TRIP POINT, 2.5-135 AMP, 24-14 AWG, 50-60HZ. FREE 2 YEAR RADWELL WARRANTY
SENSOR, DC CURRENT SENSOR, SONNECY, 24 V, 4-20 MA, DIN RAIL MOUNT, . FREE 2 YEAR RADWELL WARRANTY
SENSOR, NEUTRAL CURRENT, GROUND FAULT, 1000:1, 1000 AMPS. FREE 2 YEAR RADWELL WARRANTY
SENSOR, TEFLONIZED STEEL, 5MM SENSING RANGE, 10..55VDC, 150MA. FREE 2 YEAR RADWELL WARRANTY
SENVA Sensors & Switches C-1200
SENVA Sensors & Switches C-1220
SENVA Sensors & Switches C-2200
SENVA Sensors & Switches C-2300
SENVA Sensors & Switches C-2320
SPLIT CORE CURRENT SWITCH, AUTO CALIBRATION, 100AMP, 30VAC/DC. FREE 2 YEAR RADWELL WARRANTY
SPLIT CORE FIXED CURRENT SWITCH, 0.35-150 AMP, WIRE LEADS, FIXED TRIP, HXWXD: 2"X 2.54"X 1.3", 600 VAC, OP TEMP: -30/140F, HUMIDITY RANGE: 5 TO 95% (NONCONDENSING), 0.40A, 30V AC/DC, SPST-NO,...
SPLIT CORE, FIXED, RANGE: 1.5-200AAC, OUTPUT: N.O., 1.0A@30V. FREE 2 YEAR RADWELL WARRANTY
STANDARD REGULATOR, W/O GAUGE, PORT: 1/2, MAX OPERATING PRESSURE: 300 PSIG, MAX OPERATING PRESSURE METRIC: 21 BAR. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR 060110201B, PROXIMITY SENSOR, M30, INDUCTIVE, 10MM RANGE, SHIELDED, HIGH CURRENT PNP, 2M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR C1-C-21-11126, PROXIMITY SENSOR, M30, INDUCTIVE, 10MM RANGE, SHIELDED, HIGH CURRENT PNP, 0.23M PIGTAIL W/ CONNECTOR, DEUTSCHE QD WORKS W/ EZ PACK TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR E1-2111126, PROXIMITY SENSOR, M30, INDUCTIVE, 10MM RANGE, SHIELDED, HIGH CURRENT PNP, 0.23M PIGTAIL W/ CONNECTOR, DEUTSCHE QD WORKS W/ EZ PACK TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON E57-30HS10-K, PROXIMITY SENSOR, M30, INDUCTIVE, 10MM RANGE, SHIELDED, PNP-HIGH AMP, 2M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON E57-30JS10-H, PROXIMITY SENSOR, M30, INDUCTIVE, 10 MM RANGE, SHIELDED, HIGH CURRENT PNP, 2M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON E57YED162, PROXIMITY SENSOR, M30, INDUCTIVE, 10MM RANGE, SHIELDED, HIGH CURRENT PNP, 2M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON E57YED407, PROXIMITY SENSOR, M30, INDUCTIVE, 10MM RANGE, SHIELDED, HIGH CURRENT PNP, 0.23M PIGTAIL W/ CONNECTOR, DEUTSCHE QD WORKS W/ EZ PACK TRUCKS. FREE 2 YEAR RADWELL WARRANTY...
SUBSTITUTE FOR EZ-PACK 1132182, PROXIMITY SENSOR, M30, INDUCTIVE, 10MM RANGE, SHIELDED, HIGH CURRENT PNP, 0.23M PIGTAIL W/ CONNECTOR, DEUTSCHE QD WORKS W/ EZ PACK TRUCKS. FREE 2 YEAR RADWELL WARRANTY...
SUBSTITUTE FOR EZ-PACK 21-11126, PROXIMITY SENSOR, M30, INDUCTIVE, 10MM RANGE, SHIELDED, HIGH CURRENT PNP, 0.23M PIGTAIL W/ CONNECTOR, DEUTSCHE QD WORKS W/ EZ PACK TRUCKS. FREE 2 YEAR RADWELL WARRANTY...
SUBSTITUTE FOR GALBREATH A3929, PROXIMITY SENSOR, M30 W/ BRACKET, INDUCTIVE, 25MM RANGE, UNSHIELDED, PNP, 3M PRE-WIRED WORKS W/ GALBREATH TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR GALBREATH A5423, PROXIMITY SENSOR, M30 W/ BRACKET, INDUCTIVE, 25MM RANGE, UNSHIELDED, PNP, 3M PRE-WIRED WORKS W/ GALBREATH TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR GALBREATH G1-A3929, PROXIMITY SENSOR, M30 W/ BRACKET, INDUCTIVE, 25MM RANGE, UNSHIELDED, PNP, 3M PRE-WIRED WORKS W/ GALBREATH TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR GALBREATH G1-A4972, PROXIMITY SENSOR, M30 W/ BRACKET, INDUCTIVE, 25MM RANGE, UNSHIELDED, PNP, 3M PRE-WIRED WORKS W/ GALBREATH TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR GALBREATH M8-1324131, PROXIMITY SENSOR, M30 W/ BRACKET, INDUCTIVE, 25MM RANGE, UNSHIELDED, PNP, 3M PRE-WIRED WORKS W/ GALBREATH TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HEIL 063-0033, PROXIMITY SENSOR, M30, INDUCTIVE, 10MM RANGE, SHIELDED, RELAY OUTPUT, 0.1M PIGTAIL W/ CONNECTOR, M12 QD WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HEIL 063-0034, PROXIMITY SENSOR, M30, INDUCTIVE, 10MM RANGE, SHIELDED, RELAY OUTPUT, 0.1M PIGTAIL W/ CONNECTOR, M12 QD WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HEIL 063-0108, PROXIMITY SENSOR, M18, INDUCTIVE, 5MM RANGE, SHIELDED, PNP, 0.15M PIGTAIL W/ CONNECTOR, DUAL KEYWAY M12 QD, WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HEIL 063-0109, PROXIMITY SENSOR, M30, INDUCTIVE, 10MM RANGE, SHIELDED, PNP, 0.15M PIGTAIL W/ CONNECTOR, DUAL KEYWAY M12 QD, WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HEIL 063-0122, PROXIMITY SENSOR, M18, INDUCTIVE, 5MM RANGE, SHIELDED, PNP, 0.185M PIGTAIL W/ CONNECTOR, DEUTSCHE QD, WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HEIL 108-7008, PROXIMITY SENSOR, M18, INDUCTIVE, 5MM RANGE, SHIELDED, NPN, 0.15M PIGTAIL W/ CONNECTOR, M12 QD, WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HEIL 108-7010, PROXIMITY SENSOR, M30, INDUCTIVE, 10MM RANGE, SHIELDED, NPN, 0.15M PIGTAIL W/ CONNECTOR, M12 QD, WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HEIL 1105519, PROXIMITY SENSOR, M18, INDUCTIVE, 5MM RANGE, SHIELDED, NPN, 0.15M PIGTAIL W/ CONNECTOR, M12 QD, WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HEIL 1109628, PROXIMITY SENSOR, M30, INDUCTIVE, 15MM RANGE, SHIELDED, PNP, 1.06M PIGTAIL W/ CONNECTOR, WEATHERPACK QD WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HEIL 1144330, PROXIMITY SENSOR, M30, INDUCTIVE, 15MM RANGE, SHIELDED, PNP, 1.8M PIGTAIL W/ CONNECTOR, WEATHERPACK QD WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HEIL 1269707, PROXIMITY SENSOR, M30, INDUCTIVE, 10MM RANGE, SHIELDED, PNP, 0.15M PIGTAIL W/ CONNECTOR, DUAL KEYWAY M12 QD, WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HEIL 1324090, PROXIMITY SENSOR, M30, INDUCTIVE, 10MM RANGE, SHIELDED, PNP, 0.15M PIGTAIL W/ CONNECTOR, DUAL KEYWAY M12 QD, WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HEIL 1324445, PROXIMITY SENSOR, M18, INDUCTIVE, 5MM RANGE, SHIELDED, PNP, 0.15M PIGTAIL W/ CONNECTOR, DUAL KEYWAY M12 QD, WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HEIL 1373127, PROXIMITY SENSOR, M30, INDUCTIVE, 15MM RANGE, SHIELDED, PNP, 1.06M PIGTAIL W/ CONNECTOR, WEATHERPACK QD WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HEIL 1373128, PROXIMITY SENSOR, M30, INDUCTIVE, 15MM RANGE, SHIELDED, PNP, 2M PIGTAIL W/ CONNECTOR, WEATHERPACK QD WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HEIL 1373129, PROXIMITY SENSOR, M30, INDUCTIVE, 15MM RANGE, SHIELDED, PNP, 1.06M PIGTAIL W/ CONNECTOR, WEATHERPACK QD WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HEIL 1483543, PROXIMITY SENSOR, M30, INDUCTIVE, 15MM RANGE, SHIELDED, PNP, 1.06M PIGTAIL W/ CONNECTOR, WEATHERPACK QD WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HEIL 1483545, PROXIMITY SENSOR, M30, INDUCTIVE, 15MM RANGE, SHIELDED, PNP, 2M PIGTAIL W/ CONNECTOR, WEATHERPACK QD WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HEIL 1483548, PROXIMITY SENSOR, M30, INDUCTIVE, 15MM RANGE, SHIELDED, PNP, 1.06M PIGTAIL W/ CONNECTOR, WEATHERPACK QD WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HEIL 1572967, PROXIMITY SENSOR, M30, INDUCTIVE, 15MM RANGE, SHIELDED, PNP, 1.06M PIGTAIL W/ CONNECTOR, WEATHERPACK QD WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HEIL 1572970, PROXIMITY SENSOR, M30, INDUCTIVE, 15MM RANGE, SHIELDED, PNP, 1.06M PIGTAIL W/ CONNECTOR, WEATHERPACK QD WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HEIL 630109, PROXIMITY SENSOR, M30, INDUCTIVE, 10MM RANGE, SHIELDED, PNP, 0.15M PIGTAIL W/ CONNECTOR, DUAL KEYWAY M12 QD, WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HEIL BWIP09, PROXIMITY SENSOR, M30, INDUCTIVE, 10MM RANGE, SHIELDED, PNP, 0.15M PIGTAIL W/ CONNECTOR, DUAL KEYWAY M12 QD, WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HEIL G6-PP966, PROXIMITY SENSOR, M30, INDUCTIVE, 10MM RANGE, SHIELDED, PNP, 0.15M PIGTAIL W/ CONNECTOR, DUAL KEYWAY M12 QD, WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HEIL H063-0109, PROXIMITY SENSOR, M30, INDUCTIVE, 10MM RANGE, SHIELDED, PNP, 0.15M PIGTAIL W/ CONNECTOR, DUAL KEYWAY M12 QD, WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HEIL H1-063-0033, PROXIMITY SENSOR, M30, INDUCTIVE, 10MM RANGE, SHIELDED, RELAY OUTPUT, 0.1M PIGTAIL W/ CONNECTOR, M12 QD WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HEIL H1-063-0034, PROXIMITY SENSOR, M30, INDUCTIVE, 10MM RANGE, SHIELDED, RELAY OUTPUT, 0.1M PIGTAIL W/ CONNECTOR, M12 QD WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HEIL H1-063-0108, PROXIMITY SENSOR, M18, INDUCTIVE, 5MM RANGE, SHIELDED, PNP, 0.15M PIGTAIL W/ CONNECTOR, DUAL KEYWAY M12 QD, WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HEIL H1-108-7008, PROXIMITY SENSOR, M18, INDUCTIVE, 5MM RANGE, SHIELDED, NPN, 0.15M PIGTAIL W/ CONNECTOR, M12 QD, WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HEIL H1-108-7010, PROXIMITY SENSOR, M30, INDUCTIVE, 10MM RANGE, SHIELDED, NPN, 0.15M PIGTAIL W/ CONNECTOR, M12 QD, WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HEIL H10630109, PROXIMITY SENSOR, M30, INDUCTIVE, 10MM RANGE, SHIELDED, PNP, 0.15M PIGTAIL W/ CONNECTOR, DUAL KEYWAY M12 QD, WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HEIL HI-063-0109, PROXIMITY SENSOR, M30, INDUCTIVE, 10MM RANGE, SHIELDED, PNP, 0.15M PIGTAIL W/ CONNECTOR, DUAL KEYWAY M12 QD, WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HEIL HI-063-0122, PROXIMITY SENSOR, M18, INDUCTIVE, 5MM RANGE, SHIELDED, PNP, 0.185M PIGTAIL W/ CONNECTOR, DEUTSCHE QD, WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HEIL ID063-0108, PROXIMITY SENSOR, M18, INDUCTIVE, 5MM RANGE, SHIELDED, PNP, 0.15M PIGTAIL W/ CONNECTOR, DUAL KEYWAY M12 QD, WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HEIL ID063-0109, PROXIMITY SENSOR, M30, INDUCTIVE, 10MM RANGE, SHIELDED, PNP, 0.15M PIGTAIL W/ CONNECTOR, DUAL KEYWAY M12 QD, WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HEIL ID108-7010, PROXIMITY SENSOR, M30, INDUCTIVE, 10MM RANGE, SHIELDED, NPN, 0.15M PIGTAIL W/ CONNECTOR, M12 QD, WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HEIL ID1109628, PROXIMITY SENSOR, M30, INDUCTIVE, 15MM RANGE, SHIELDED, PNP, 1.06M PIGTAIL W/ CONNECTOR, WEATHERPACK QD WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HEIL ID1144330, PROXIMITY SENSOR, M30, INDUCTIVE, 15MM RANGE, SHIELDED, PNP, 1.8M PIGTAIL W/ CONNECTOR, WEATHERPACK QD WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HEIL II5742, PROXIMITY SENSOR, M30, INDUCTIVE, 15MM RANGE, SHIELDED, PNP, 1.06M PIGTAIL W/ CONNECTOR, WEATHERPACK QD WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HEIL M-063-0109, PROXIMITY SENSOR, M30, INDUCTIVE, 10MM RANGE, SHIELDED, PNP, 0.15M PIGTAIL W/ CONNECTOR, DUAL KEYWAY M12 QD, WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HEIL M1-1373127, PROXIMITY SENSOR, M30, INDUCTIVE, 15MM RANGE, SHIELDED, PNP, 1.06M PIGTAIL W/ CONNECTOR, WEATHERPACK QD WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HEIL M1-1373128, PROXIMITY SENSOR, M30, INDUCTIVE, 15MM RANGE, SHIELDED, PNP, 2M PIGTAIL W/ CONNECTOR, WEATHERPACK QD WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HEIL M1-1373129, PROXIMITY SENSOR, M30, INDUCTIVE, 15MM RANGE, SHIELDED, PNP, 1.06M PIGTAIL W/ CONNECTOR, WEATHERPACK QD WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HEIL M1-1483543, PROXIMITY SENSOR, M30, INDUCTIVE, 15MM RANGE, SHIELDED, PNP, 1.06M PIGTAIL W/ CONNECTOR, WEATHERPACK QD WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HEIL M1-1483548, PROXIMITY SENSOR, M30, INDUCTIVE, 15MM RANGE, SHIELDED, PNP, 1.06M PIGTAIL W/ CONNECTOR, WEATHERPACK QD WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HEIL M8-1105519, PROXIMITY SENSOR, M18, INDUCTIVE, 5MM RANGE, SHIELDED, NPN, 0.15M PIGTAIL W/ CONNECTOR, M12 QD, WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HEIL M8-1105521, PROXIMITY SENSOR, M30, INDUCTIVE, 10MM RANGE, SHIELDED, NPN, 0.15M PIGTAIL W/ CONNECTOR, M12 QD, WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HEIL M8-1109628, PROXIMITY SENSOR, M30, INDUCTIVE, 15MM RANGE, SHIELDED, PNP, 1.06M PIGTAIL W/ CONNECTOR, WEATHERPACK QD WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HEIL M8-1144330, PROXIMITY SENSOR, M30, INDUCTIVE, 15MM RANGE, SHIELDED, PNP, 1.8M PIGTAIL W/ CONNECTOR, WEATHERPACK QD WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HEIL M8-1269707, PROXIMITY SENSOR, M30, INDUCTIVE, 10MM RANGE, SHIELDED, PNP, 0.15M PIGTAIL W/ CONNECTOR, DUAL KEYWAY M12 QD, WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HEIL M8-1324090, PROXIMITY SENSOR, M30, INDUCTIVE, 10MM RANGE, SHIELDED, PNP, 0.15M PIGTAIL W/ CONNECTOR, DUAL KEYWAY M12 QD, WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HEIL M8-1324445, PROXIMITY SENSOR, M18, INDUCTIVE, 5MM RANGE, SHIELDED, PNP, 0.15M PIGTAIL W/ CONNECTOR, DUAL KEYWAY M12 QD, WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HEIL M8-1373127, PROXIMITY SENSOR, M30, INDUCTIVE, 15MM RANGE, SHIELDED, PNP, 1.06M PIGTAIL W/ CONNECTOR, WEATHERPACK QD WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HEIL M8-1373128, PROXIMITY SENSOR, M30, INDUCTIVE, 15MM RANGE, SHIELDED, PNP, 2M PIGTAIL W/ CONNECTOR, WEATHERPACK QD WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HEIL M8-1373129, PROXIMITY SENSOR, M30, INDUCTIVE, 15MM RANGE, SHIELDED, PNP, 1.06M PIGTAIL W/ CONNECTOR, WEATHERPACK QD WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HEIL M8-1572968, PROXIMITY SENSOR, M30, INDUCTIVE, 15MM RANGE, SHIELDED, PNP, 1.06M PIGTAIL W/ CONNECTOR, WEATHERPACK QD WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HEIL M8-1572970, PROXIMITY SENSOR, M30, INDUCTIVE, 15MM RANGE, SHIELDED, PNP, 1.06M PIGTAIL W/ CONNECTOR, WEATHERPACK QD WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HEIL MCNEILUS 1572968, PROXIMITY SENSOR, M30, INDUCTIVE, 15MM RANGE, SHIELDED, PNP, 1.06M PIGTAIL W/ CONNECTOR, WEATHERPACK QD WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HEIL MCNEILUS 1572969, PROXIMITY SENSOR, M30, INDUCTIVE, 15MM RANGE, SHIELDED, PNP, 2M PIGTAIL W/ CONNECTOR, WEATHERPACK QD WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HEIL MCNEILUS M8-1572969, PROXIMITY SENSOR, M30, INDUCTIVE, 15MM RANGE, SHIELDED, PNP, 1.8M PIGTAIL W/ CONNECTOR, WEATHERPACK QD WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR HTM SENSORS OCN1-3015P-ARL4, PROXIMITY SENSOR, M30 INDUCTIVE, CYLINDRICAL, CP BRASS, SHIELDED, THREADED, 15MM RNG,PNP, N/O, 4-PIN M12 QD. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR L7-345-014-002, PROXIMITY SENSOR, M30, INDUCTIVE, 15MM RANGE, SHIELDED, PNP, 0.18M PIGTAIL W/ CONNECTOR, DEUTSCHE QD WORKS W/ CURBTENDER /WAYNE TITAN TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR LEACH 1454072, PROXIMITY SENSOR, M18, INDUCTIVE, 8MM RANGE, SHIELDED, PNP, 0.15M PIGTAIL W/ CONNECTOR, DEUTSCHE QD, WORKS W/ LEACH TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR LEACH 1460242, PROXIMITY SENSOR, M18, INDUCTIVE, 5MM RANGE, SHIELDED, NPN, 0.36M PIGTAIL W/ CONNECTOR, WEATHERPACK QD, WORKS W/ LEACH TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR LEACH 45103-3, PROXIMITY SENSOR, M18, INDUCTIVE, 8MM RANGE, SHIELDED, PNP, 0.15M PIGTAIL W/ CONNECTOR, DEUTSCHE QD, WORKS W/ LEACH TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR LEACH 704092 (OR 1460242), PROXIMITY SENSOR, M18, INDUCTIVE, 5MM RANGE, SHIELDED, NPN, 0.36M PIGTAIL W/ CONNECTOR, WEATHERPACK QD, WORKS W/ LEACH TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR M8-0614350, PROXIMITY SENSOR, M30, INDUCTIVE, 10MM RANGE, SHIELDED, PNP-HIGH AMP, 2M PRE-WIRED, WORKS W/ FL DOOR PROX TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR M8-1132182, PROXIMITY SENSOR, M30, INDUCTIVE, 10MM RANGE, SHIELDED, HIGH CURRENT PNP, 0.23M PIGTAIL W/ CONNECTOR, DEUTSCHE QD WORKS W/ EZ PACK TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR M8-1333816, PROXIMITY SENSOR, M30, INDUCTIVE, 15MM RANGE, SHIELDED, PNP, 0.92 PIGTAIL W/ CONNECTOR, WEATHERPACK QD, WORKS W/ AUTOREACH SOFT-STOP KIT TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR M8-1399307, PROXIMITY SENSOR, M30, INDUCTIVE, 15MM RANGE, SHIELDED, PNP, 0.18M PIGTAIL W/ CONNECTOR, DEUTSCHE QD WORKS W/ CURBTENDER /WAYNE TITAN TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR MCNEILUS 1423279, PROXIMITY SENSOR, SQUARE TYPE, INDUCTIVE, 20MM RANGE, SHIELDED, PNP, N/O , 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR MCNEILUS 187534, PROXIMITY SENSOR, SQUARE TYPE, INDUCTIVE, 20MM RANGE, SHIELDED, PNP, N/O , 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR MCNEILUS M1-1423279, PROXIMITY SENSOR, SQUARE TYPE, INDUCTIVE, 20MM RANGE, SHIELDED, PNP, N/O , 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR MCNEILUS M8-1423279, PROXIMITY SENSOR, SQUARE TYPE, INDUCTIVE, 20MM RANGE, SHIELDED, PNP, N/O , 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR P&F NBB10-30GM60-AR-Y943 48, PROXIMITY SENSOR, M30, INDUCTIVE, 10MM RANGE, SHIELDED, RELAY OUTPUT, 2M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR PEPPERL & FUCHS NBB20-L2M-E2-V1, PROXIMITY SENSOR, SQUARE TYPE, INDUCTIVE, 20MM RANGE, SHIELDED, PNP, N/O , 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SICK 1333816, PROXIMITY SENSOR, M30, INDUCTIVE, 15MM RANGE, SHIELDED, PNP, 0.92 PIGTAIL W/ CONNECTOR, WEATHERPACK QD, WORKS W/ AUTOREACH SOFT-STOP KIT TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SICK 1399307, PROXIMITY SENSOR, M30, INDUCTIVE, 15MM RANGE, SHIELDED, PNP, 0.18M PIGTAIL W/ CONNECTOR, DEUTSCHE QD, WORKS W/ CURBTENDER /WAYNE TITAN TRUCKS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SICK 345-014-009, PROXIMITY SENSOR, M30, INDUCTIVE, 15 MM RANGE, SHIELDED, PNP, 0.18 M PIGTAIL W/ CONNECTOR, DEUTSCHE QD, WORKS W/ CURBTENDER /WAYNE TITAN TRUCKS. FREE 2 YEAR RADWELL...
T-BEAM PMS EMITTER L-ON 1M SD. FREE 2 YEAR RADWELL WARRANTY
THORNTON Sensors & Switches 58031404
TOROIDAL CURRENT SENSOR, LCSC SERIES, REMOTE MONITORING, 50 AMP, 20-100 HZ, FOR USE WITH THE DCSA SERIES CURRENT TRANSDUCER. FREE 2 YEAR RADWELL WARRANTY
TR-16 32-100A, SPLIT-CORE SENSOR, 32-100A. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER , 5A, 600V, 50/40HZ, . FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER. FREE 2 YEAR RADWELL WARRANTY
TRIP AMPLIFIER, TEMPERATURE DETECTOR, USED WITH EARTHED OR INSULATED SENSORS, 1 ALARM, 3-WIRE, 2-POLE CHANGE OVER. FREE 2 YEAR RADWELL WARRANTY
VERIS Sensors & Switches H-221
VERIS Sensors & Switches H-608
VERIS Sensors & Switches H-720
VERIS Sensors & Switches H-749
WASH FOUNTAIN ELECTRONIC EYE SENSOR FOR USE WITH ACORN WASHFOUNTAINS. FREE 2 YEAR RADWELL WARRANTY
WESTINGHOUSE, 8187A51H01, CURRENT SENSOR, 200AMP. FREE 2 YEAR RADWELL WARRANTY
WINDOW CURRENT SENSOR, ECSW SERIES, 120 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 0.5 - 5 AMPS, ADJUSTABLE TRIP DELAY 0.15 - 7 SECONDS, SENSING DELAY ON STARTUP 2 SECONDS, TERMINAL...
WINDOW CURRENT SENSOR, ECSW SERIES, 120 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 0.5 - 5 AMPS, ADJUSTABLE TRIP DELAY 0.5 - 50 SECONDS, SENSING DELAY ON STARTUP 1 SECOND, TERMINAL...
WINDOW CURRENT SENSOR, ECSW SERIES, 120 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 2 - 20 AMPS, ADJUSTABLE TRIP DELAY 0.5 - 50 SECONDS, SENSING DELAY ON STARTUP 1 SECOND, TERMINAL...
WINDOW CURRENT SENSOR, ECSW SERIES, 230 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 2 - 20 AMPS, ADJUSTABLE TRIP DELAY 0.5 - 50 SECONDS, SENSING DELAY ON STARTUP 6 SECONDS, TERMINAL...

Next >>