Manufacturer: STMicroelectronics
Win Source Part Number: 054114-TIP31A
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.2V @ 375mA, 3A
Collector Cut-off Current(Max): 300μA
Typical Gain (hFE) (Min): 10 @ 3A, 4V
Maximum Power Dissipation: 2W
Alternative Parts (Cross-Reference): KSC2233; 2ST31A; BD241A; TIP31A;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 60V 3A 2W Through Hole TO-220
NPN power transistor,TIP31A 3A TO-220
NPN power transistor,TIP31A 3A TO-220
TRANS NPN 60V 3A TO220
TRANSISTOR, DARLINGTON, NPN, 60V 3A TO-220 PKG
Bipolar (BJT) Single Transistor, NPN, 60 V, 40 W, 3 A, 50 RoHS Compliant: Yes
Bipolar Transistors - BJT NPN Gen Pur Power
TRANS NPN 60V 3A TO220
POWER BIPOLAR TRANSISTOR, 3A I(C), 60V V(BR)CEO, 1-ELEMENT, NPN, SILICON, PLASTIC/EPOXY, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 054114-TIP31A | 497-2602-5-ND | 4859749 | TIP31A | 70014123 | 34X3392 | TIP31A | TIP31A | 16478309 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - TIP31A | Single Bipolar Transistors | Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANSISTOR, DARLINGTON, NPN, 60V 3A TO-220 PKG | Bipolar (Bjt) Single Transistor, Npn, 60 V, 40 W, 3 A, 50 Rohs Compliant Stmicroelectronics | Bipolar Transistors - BJT | Single Bipolar Transistors | Transistor |
| Polarity | NPN; NPN | NPN | NPN | NPN | NPN | NPN; NPN | |||
| Package Type | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | TO-220; To-220 | TO-220 | TO-3 | TO-220; TO-220-3 | |||
| Number of units in IC | 1 | ||||||||
| Packing Method | Tube; Tube | ||||||||
| IC(max) | 3000 milliamps | 3000 milliamps |