Vishay Precision Group Transistor TSHG8200

Description
IR EMITTER, 830NM, T-1 3/4, THROUGH HOLE; VIEWING ANGLE:10 ; DIODE CASE STYLE:T-1 3/4 (5MM); FORWARD CURRENT IF(AV):100MA; FORWARD VOLTAGE VF MAX:1.5V; RISE TIME:20NS; FALL TIME TF:13NS; OPERATING TEMPERATURE MIN:-40 C; MSL:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
IR EMITTER, 830NM, T-1 3/4, THROUGH HOLE; VIEWING ANGLE:10 ; DIODE CASE STYLE:T-1 3/4 (5MM); FORWARD CURRENT IF(AV):100MA; FORWARD VOLTAGE VF MAX:1.5V; RISE TIME:20NS; FALL TIME TF:13NS; OPERATING TEMPERATURE MIN:-40 C; MSL:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 16385442 - Radwell International
Willingboro, NJ, United States
Transistor
16385442
Transistor 16385442
IR EMITTER, 830NM, T-1 3/4, THROUGH HOLE; VIEWING ANGLE:10 ; DIODE CASE STYLE:T-1 3/4 (5MM); FORWARD CURRENT IF(AV):100MA; FORWARD VOLTAGE VF MAX:1.5V; RISE TIME:20NS; FALL TIME TF:13NS; OPERATING TEMPERATURE MIN:-40 C; MSL:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IR EMITTER, 830NM, T-1 3/4, THROUGH HOLE; VIEWING ANGLE:10 ; DIODE CASE STYLE:T-1 3/4 (5MM); FORWARD CURRENT IF(AV):100MA; FORWARD VOLTAGE VF MAX:1.5V; RISE TIME:20NS; FALL TIME TF:13NS; OPERATING TEMPERATURE MIN:-40 C; MSL:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 16385442
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers