Radwell International Datasheets for Diaphragm Valves
Diaphragm valves close by means of a flexible diaphragm attached to a compressor.
Diaphragm Valves: Learn more
| Product Name | Notes |
|---|---|
| 1/2" PORT BRASS TWO-WAY PILOTED DIAPHRAGM SOLENOID VALVE NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4 INCH DIAPHRAGM VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 10135-70, VALVE, EXHAUST VALVE, 1/4 INCH INLET PORT NPTF, 1/4 INCH CYLINDER NPTF, 1/4 INCH EXHAUST PORT NPTF, MINIMUM DIAPHRAGM SHIFT 5 PSI, BUNA-N DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY... | |
| 107 SERIES, SOLENOID VALVE, WITH SERVO ASSISTED DIAPHRAGM, 2 WAY NORMALLY CLOSED, 1 1/2 NPT, FPM SEAL, 120V UL. FREE 2 YEAR RADWELL WARRANTY | |
| 107 SERIES, SOLENOID VALVE, WITH SERVO ASSISTED DIAPHRAGM, 2 WAY NORMALLY CLOSED, 1 1/4 NPT, FPM SEAL, DN30, 120V UL. FREE 2 YEAR RADWELL WARRANTY | |
| 107 SERIES, SOLENOID VALVE, WITH SERVO ASSISTED DIAPHRAGM, 2 WAY NORMALLY CLOSED, 1 NPT, FPM SEAL, V.120/60 UL. FREE 2 YEAR RADWELL WARRANTY | |
| 107 SERIES, SOLENOID VALVE, WITH SERVO ASSISTED DIAPHRAGM, 2 WAY NORMALLY CLOSED, 1/2 NPT, FPM SEAL, V.24 DC UL. FREE 2 YEAR RADWELL WARRANTY | |
| 107 SERIES, SOLENOID VALVE, WITH SERVO ASSISTED DIAPHRAGM, 2 WAY NORMALLY CLOSED, 1/4 NPT, 10MM, FPM SEAL, 120V UL. FREE 2 YEAR RADWELL WARRANTY | |
| 107 SERIES, SOLENOID VALVE, WITH SERVO ASSISTED DIAPHRAGM, 2 WAY NORMALLY CLOSED, 2 NPT, FPM SEAL, 120V, 60HZ, UL. FREE 2 YEAR RADWELL WARRANTY | |
| 107 SERIES, SOLENOID VALVE, WITH SERVO ASSISTED DIAPHRAGM, 2 WAY NORMALLY CLOSED, 3/4 NPT, FPM SEAL, V.120/60 UL. FREE 2 YEAR RADWELL WARRANTY | |
| 107 SERIES, SOLENOID VALVE, WITH SERVO ASSISTED DIAPHRAGM, 2 WAY NORMALLY CLOSED, 3/8 NPT, FPM SEAL, V.120/60 UL. FREE 2 YEAR RADWELL WARRANTY | |
| 108 SERIES, SOLENOID VALVE, WITH ASSISTED-LIFT DIAPHRAGM, 2 WAY NORMALLY CLOSED, 1/2 NPT, FPM SEAL, 120V ALTERNATING CURRENT, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| 3/4 IN THERMOSTATIC RADIATOR STEAM TRAP, ANGLE, BALANCED PRESSURE-DUPLEX PHOSPHOR DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY | |
| 3/8 INCH DIAPHRAGM VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR DIAPHRAGM SIZE DN8. FREE 2 YEAR RADWELL WARRANTY | |
| AIR VALVE KIT,EXP METALLIC,DIAPHRAGM PUMP AIR MOTOR REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY | |
| AQ QUICK EXHAUST, AQ 1/8 INCH STANDARD (NPT), PT1/8, QUICK EXHAUST, NPT, STANDARD, M5X0.8, DIAPHRAGM STYLE, 1/4 BASIS. FREE 2 YEAR RADWELL WARRANTY | |
| AQUAMATIC Valves 421-RA | |
| AQUAMATIC Valves 425-RA | |
| AQUAMATIC Valves K521-X200-1400 | |
| AVENTICS Pneumatics 0821302026 | |
| BRASS INLINE ELECTRIC VALVE KITS, 10 WATT SOLENOID, NEW STYLE, 1 1/2" DIAPHRAGM KIT. FREE 2 YEAR RADWELL WARRANTY | |
| DELTROL FLUID PRODUCTS Valves EV125A2 | |
| DEMA ENGINEERING Valves P442 | |
| DEMA ENGINEERING Valves P443 | |
| DIAPHRAGDIAPHRAGM VALVE, PFA BODY, MACH MOD PTFE DIAPHRAGM, 0.250 IN ORIFICE, 7 GPM @ 5 PSID, VAC-100 PSIG @ 0-150 DEG F, 1/2 FPT, PVDF NUTS, 1/8 FPT 60-100 PSIG. | |
| DIAPHRAGM & SEAL KIT, BUNA N, SERIES 426. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM AND SEAL KIT, FOR 3/4" AND 1" STEEL VALVE, REPLACEMENT PARTS. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM AND SEAL KIT. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM FOR VP5401A PNEUMATIC RADIATOR VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM GAS VALVE, 12-AMP, 1-INCH NPT, 1PSI, 120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM GAS VALVE, 3/4 NPT, BODY PATTERN: STRAIGHT-THROUGH, CAPACITY: 668 CFH, 24 V GAS VALVE 1 # MAX.. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM GAS VALVE, NORMALLY CLOSED, 1-1/2" NPT PIPE SIZE, 1/2 MAX. PSI, 24 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM KIT 1/2INCH AND 3/4INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM KIT 1IN RUBBER. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM KIT, FILTER, REGULATOR, LUBRICATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM KIT, FOR DN 2 INCH + 3/4 INCH + SPRING. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM KIT, NYLON SEAT, M1182, RCA/CA 40 1-1/2 INCH PULSE VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM KIT, REPLACEMENT REPAIR KIT, RCA/CA 25, 1 IN PULSE VALVE, NYLON SEAT. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM KIT, TO SUIT GOYEN RCA35T (RCA40T1) VALVE, NITRILE SEAL, SPRING. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM PRESSURE GAUGE, LOW PRESSURE, 2.5 IN BLACK STEEL CASE, COPPER ALLOY INTERNALS, -100 INH20 TO 0 INH20 PRESSURE RANGE, 1/4 IN NPT MALE BOTTOM CONN. FREE 2 YEAR RADWELL... | |
| DIAPHRAGM PROCESS, COMPOSITE, 2-WAY, 2-POSITION, NORMALLY CLOSED, NBR SEALS, 1/2" NPT, 1/2" ORIFICE, 120VAC FLYING LEAD. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM REPAIR KIT, SIZE 8". FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM REPAIR KIT, VBDW DIAPHRAGM REPAIR KIT 2 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM REPAIR KIT, VP 658 POWERMITE VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM REPAIR KIT,HIGH T, SIZE 8". FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM REPLACEMENT, 0.50 IN SIZE, 5 LB FT MAX TORQUE, BAYONET CONNECTION, PTFE FACE WITH EPDM BACKING. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM REPLACEMENT, 0.75 IN SIZE, 5 LB FT MAX TORQUE, BAYONET CONNECTION, PTFE FACE WITH EPDM BACKING. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM REPLACEMENT, 1.50 IN SIZE, 13 LB FT MAX TORQUE, BAYONET CONNECTION, PTFE FACE WITH EPDM BACKING. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM SEAL KIT, FOR DL AND DS SERIES, HIGH-PURITY HIGH-PRESSURE DIAPHRAGM-SEALED VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM SEALED VALVE, 1/4 IN, FEMALE VCR FITTING, SC-01 CLEANED, BLUE DIRECTIONAL HANDLE, 316L, VIM/VAR UHP . FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM VALVE BONNET ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM VALVE COMPRESSION 1/4INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM VALVE KIT, DN 1 1/2", SINGLE STAGE TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM VALVE REPAIR KIT, 1", BUENA N, DIAPHRAM W/SPRING. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM VALVE REPAIR KIT, 3/4", BUNA-N, DIAPHRAGM WITH SPRING. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM VALVE, (8353C33), DUST COLLECTOR, 5-125 PSI, 3/4 INCH ORIFICE, 2 WAY, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM VALVE, 1 INCH NPT, 1/8 NPT, 125 PSI, 860 KPA. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM VALVE, 1.15 IN SIZE, BONNET ONLY, PTFE NOT SUPPLIED, ACTUATED. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM VALVE, 1.5'. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM VALVE, 1/2 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM VALVE, 1/8 NPT, 316 SS. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM VALVE, 2016, 2 3/4 IN NPT, 1/8 IN NPT, 895/BF. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM VALVE, 3/4 INCH PORTS, 5-125 PSI, 2-WAY, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM VALVE, 930 SERIES, 300 PSIG, 1/4 INCH TUBE STUB, 0.22 FLOW COEFFICIENT, MANUAL /MINI-LEVER ACTUATION TYPE, LOW PRESSURE, ULTRA HIGH PURITY. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM VALVE, 930 SERIES, ULTRA-HIGH PURITY, LOW PRESSURE, AIR OPERATED, NORMALLY CLOSED, 125 PSIG, 0.3 FLOW COEFFICIENT, 1/4 INCH TUBE STUB. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM VALVE, 945 SERIES, MANUAL / INDICATING HANDWHEEL ACTUATION TYPE, HIGH-PRESSURE, ULTRA-HIGH PURITY, 3500 PSIG, 0.25 FLOW COEFFICIENT, 1/4 INCH TUBE STUB. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM VALVE, AP3500 SERIES, NORMALLY CLOSED, 2-POLE, 1/4 INCH FACE SEAL (FEMALE) INLET/OUTLET CONNECTION, 150 PSI (1.0 MPA) MAX. OPERATING PRESSURE, 316L SS MATERIAL, 10 MICROINCH (0.25 MICROMETER) SURFACE FINISH. | |
| DIAPHRAGM VALVE, DE14 SERIES, SIZE 1 IN., SEAL EPDM, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM VALVE, DE14 SERIES, SIZE 1-1/2 IN., SEAL EPDM, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM VALVE, DE14 SERIES, SIZE 1-1/4 IN., SEAL EPDM, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM VALVE, DE14 SERIES, SIZE 1/2 IN., SEAL EPDM, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM VALVE, DE14 SERIES, SIZE 3/4 IN., SEAL EPDM, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM VALVE, DT14 SERIES, SIZE 1 IN., SEAL VITON, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM VALVE, DT14 SERIES, SIZE 1-1/2 IN., SEAL VITON, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM VALVE, DT14 SERIES, SIZE 1-1/4 IN., SEAL VITON, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM VALVE, DT14 SERIES, SIZE 1/2 IN., SEAL VITON, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM VALVE, DT14 SERIES, SIZE 2 IN., SEAL VITON, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM VALVE, DT14 SERIES, SIZE 3/4 IN., SEAL VITON, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM VALVE, NPT, ALUMINUM BODY, METALLIC GREY FINISH . FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM VALVE, PILOTED, 120 VAC 60 HZ, 110 VAC 50 HZ, 125 MAX PSI, 3/8 NPT, GAS/AIR. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM VALVE, REVERSE PULSE JET, 1 INCH DRESSER NUTS, 1/4 INCH NPTF PILOT PORT, SHOCK WAVE DIAPHRAGM, 125 PSI (860 KPA) RATING. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM VALVE, SOLENOID, LINE INSTALLATION MOUNT, NPT3/4, 20MM NOMINAL SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM VALVE, STRAIGHTWAY BODY, LINED, FLANGED, NEOPRENE NO.7. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM VALVE, T BODY, 1 INCH TUBE INLET CONNECTION, NO PURGE PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM VALVE, TYPE 14, 150 PSI, 175 DEGREE FAHRENHEIT MAX, CPCV BODY. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM VALVE,3-WAY,1/4IN. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM VALVE,PVC, THREADED, 3/4IN PORTS,VITON SEALS. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM VALVE,PVC,3/4IN, SOCKET FIT VITON SEALS. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM, 1/8IN NPT, 0-31PSI, MAX TEMP 125F, . FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM, 180 F MAX TEMP RATED, FOR 8 5/8 INCHES OUTER DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM, BLACK, NEOPRENE, FOR PNEUMATIC, 5 IN VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM, CIRCULAR, COLOR: TRANSPARENT, FOR VDA, 1/2 INCH, 3/4 INCH, FROM AG-9640. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM, FOR 8R VALVE ACTUATOR, 15-1/2 INCH DIAMETER, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM, SEAL KIT, SERIES 425. FREE 2 YEAR RADWELL WARRANTY | |
| DIPHRAGM VALVE REPAIR KIT, RCAC20T4, 3/4 INCH, BUNA-N DIAPHRAGM SHOCKWAVE, 3.5 X 5 X 0.5 IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 03/31/2023, DIAPHRAGM VALVE, 1INCH, MAXI MANUAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 04-2030-03 WILDEN SS PV4/PV15 AIR VALVE ASSEMBLY FOR 1.5" AIR OPERATED DOUBLE DIAPHRAGM PUMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BACKFLOW KIT, REDUCED PRESSURE ZONE RUBBER PARTS, SERIES RK-909, INCLUDES:, DISC ASSEMBLY, SEAT O-RINGS, RELIEF VALVE DIAPHRAGM, RELIEF VALVE O-RINGS, PISTON O-RINGS, COVER O-RINGS, LUBRICANT, REPLACED BY... | |
| DISCONTINUED BY MANUFACTURER, DIAPHRAGM ISOLATION VALVE, SV74 SERIES, 24 VDC COIL, 30 PSI MAX, BI-DIRECTIONAL, 2 WIRE, N.C. , ROUND. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIAPHRAGM KIT FOR 2 INCH VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIAPHRAGM VALVE REPAIR KIT, 1-1/2 INCH, BUNA-N DIAPHRAGM, W/SPRING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIAPHRAGM VALVE, 1 INCH CPVC, MANUAL SOCKET FIT, VITON, 225PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIAPHRAGM VALVE, 1 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIAPHRAGM VALVE, 1" NPT PORT SIZE, HYTREL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIAPHRAGM VALVE, 1-1/8INCH MOUNT, 1/4INCH OUTER DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIAPHRAGM VALVE, 10 BAR PSI, DN 15, 2/2 WAY BODY, UNION END, PTFE/EPMD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIAPHRAGM VALVE, 2/2WAY, NC THREADED, 6 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIAPHRAGM VALVE, 955 SERIES, STAINLESS STEEL, 3/8 IN TUBE STUB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIAPHRAGM VALVE, AIR OPERATED, LOW PRESSURE, NORMALLY CLOSED, AIR CONNECTION: 1/8" NPT, STAINLESS STEEL, 930 SERIES, 125 PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIAPHRAGM VALVE, DUST COLLECTOR, 3/4 INCH NPT, THREADED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIAPHRAGM VALVE, FORGED 2-WAY VALVE, TRICLAMP TUBE, BODY SUPPLIED, HYGIENIC CLAMP ENDS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIAPHRAGM VALVE, HIGH PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIAPHRAGM VALVE, MANUAL AND AIR ACTUATED, 17CG, 250 PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIAPHRAGM VALVE, MANUAL, 1/4 INCH TURN, LOTO, 4 WAY, FFMF. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIAPHRAGM VALVE, PLASTIC, 1/2 INCH PIPE, 2/2-WAY BODY, FLARE CONNECTION WITH PVDF UNION NUT, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIAPHRAGM VALVE, PS 6,0 BAR, PST 5,0-7,0 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIAPHRAGM VALVE, SERIES AP3600, STAINLESS STEEL, 2 PORTS WELDED, 1/4 IN TUBE STUB WELD CONNECTIONS, TUBE LENGTH 3IN, 3000 PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIAPHRAGM VALVE, SIZE 15, 6.0 BAR PTFE MATERIAL, 2 / 2 WAY BODY, UNION ENDS W / DIN INSERT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIAPHRAGM VALVE, STAINLESS STEEL, 2 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIAPHRAGM VALVE, ULTRA-HIGH PURITY APPLICATION, AIR-OPERATED LOW PRESSURE, NORMALLY CLOSED, 1/8INCH NPT PNEUMATIC CONNECTION, 1/4INCH FACE SEAL, STAINLESS STEEL MATERIAL, 125PSI PRESSURE MAX. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, DIAPHRAGM, ACTUATOR KIT, FOR MODEL N32. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, FC SERIES, SINGLE DIAPHRAGM, 2 GPM, THREADED, 120 DEGREE F MAX, INLET / 8.3 PSI MAX, 1/2 INCH NPT, EPDM SEAL, BUNA ELASTOMER, PVC... | |
| DISCONTINUED BY MANUFACTURER, GENERAL PURPOSE FILTER/REGULATOR, T-HANDLE B12 SERIES, DIAPHRAGM OPERATED, 3/8 IN NPT PORT, METAL BOWL W/O SIGHT GAUGE, TWIST DRAIN, 40 MICRON ELEMENT STANDARD, 70 SCFM HIGH FLOW,... | |
| DISCONTINUED BY MANUFACTURER, HARDWARE KIT, 3/8-16X2 BOLTS, FOR DIAPHRAGM VALVE RCA45DD000. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYDRAULIC PRESSURE REGULATOR, STANDARD OPERATION, THREADED BONNET, KNOB ADJUSTMENT, BUNA "N" DIAPHRAGM, METAL-TO-METAL SEATING, 0-60 PSI (0-414KPA). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MODULAR REGULATOR, AR20 SERIES, RELIEVING TYPE DIAPHRAGM, 1/8 INCH GAUGE PORT SIZE, 1/4 INCH NPT PORT SIZE, BODY SIZE 20, 217.6 PSI / PROOF PRESSURE, 145.04 PSI... | |
| DISCONTINUED BY MANUFACTURER, OPERATOR DIAPHRAGM VALVE, OPEN/CLOSE, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PILOT VALVE REPAIR KIT, FOR HUSKY 715 DOUBLE-DIAPHRAGM PUMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC DIAPHRAGM VALVE, SUITABLE FOR INERT AND CORROSIVE* LIQUID AND GASEOUS MEDIA, COMPACT DESIGN, CIP/SIP CLEANING AND STERILIZING CAPABILITIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 45700197, DIAPHRAGM, 500 PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, HRF900SZ0016 MODEL, DIAPHRAGM, 500 PSI MAX . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, HRF904S6176 MODEL, DIAPHRAGM, 500 PSI MAX . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, QUICK EXHAUST VALVE, DIAPHRAGM STYLE, 3/8 INCH NPT, M5 X .8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATOR, LOW PRESSURE, 0.02-0.34MPA, ADJUSTING SCREW, DIAPHRAGM ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATOR, PNEUMATIC REGULATOR, DIAPHRAGM TYPE, PILOT OPERATED, 3-WAY, PNEUMATICALLY ACTUATED . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REPAIR KIT, DIAPHRAGM, DISC ASSEMBLY, SEAT O-RING, RV O-RING, 2 PISTON O-RING, AND LUBRICANT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REPLACEMENT DIAPHRAGM ASSEMBLY, WITH SEAT, SERIES 702,702V, 703, AND 26 DRIP TRAP ALSO 3/4 INCH DOUBLE SERVICE VALVES AFTER 1931. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REPLACEMENT DIAPHRAGM, 1/2 INCH SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REPLACEMENT DIAPHRAGM, FOR ITT WEIR TYPE, FOR DIAPHRAGM VALVES, 1/2 INCH, DN15. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REPLACEMENT DIAPHRAGM, FOR ITT WEIR TYPE, FOR DIAPHRAGM VALVES, 3/4 INCH, DN20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RK 909M1-RT1-1/4-2, COMPLETE PARTS KIT FOR 1-1/4" THRU 2" 909 WATTS BACKFLOW PREVENTER, INCLUDES: THE RELIEF VALVE & THE CHECK VALVES: DISC ASSEMBLY, SEAT O-RINGS, RELIEF VALVE... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, LVM13 SERIES, BASE MOUNTED, 2 PORT, N.C., 24 VDC COIL, PEEK PLATE / EPDM DIAPHRAGM, MANUAL OVERRIDE, GROMMET ELECTRICAL ENTRY, 300 MM WIRE LENGTH. FREE... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, LVM150 SERIES, 3 PORTS, UNIVERSAL, 0.6 MPA, POWER SAVING CIRCUIT, 24 VDC COIL, PEEK PLATE / EPDM DIAPHRAGM, GROMMET ELECTRICAL ENTRY, 300 MM WIRE LENGTH,... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, S21 SERIES, TWO-WAY NORMALLY CLOSED, HOUSING: DIN, COIL CLASS: F, 3/4 INCH NPT PIPE SIZE, 3/4 INCH ORIFICE, VALVE TYPE: DIAPHRAGM, 24 VDC, NYLON BODY,... | |
| DISCONTINUED BY MANUFACTURER, T-DIAPHRAGM VALVE, PVDF UHP, 10BAR, 63MM/50MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, T-DIAPHRAGM VALVE, PVDF UHP, MANUALLY CONTROLLED, 10BAR, 63MM/20MM SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, T-DIAPHRAGM VALVE, PVDF UHP, MANUALLY CONTROLLED, 10BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE DIAPHRAGM ACTUATOR, NORMALLY OPENED, NPT BRASS END CONNECTIONS, 3 TO 6 PSIG, 25 PSIG MAX., 1/2 INCH, 2 WAY, 1.5 GPM. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, VALVE DIAPHRAGM, 1 IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE DIAPHRAGM, 1/4IN - 1/2IN, 5A, TEFLON, LAMINATED DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE DIAPHRAGM, FLUOROLASTOMER, REINFORCED 226 GRD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE DIAPHRAGM, PACKLESS LINE, 1/2 INCH, SAE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE REBUILD KIT, INCLUDES: CAP, SPRINGS, CLIP, CORE TUBE ASSEMBLY, CORE ASSEMBLY, O RINGS, DIAPHRAGM/SEAT ASSEMBLY, INSTRUCTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE REPAIR KIT, DIAPHRAGM ASSEMBLY, VALVE SEAT, VALVE GUIDE, 14 MM DIAMETER, PVC MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE REPAIR KIT, DIAPHRAGM ASSSEMBLY, VALVE GUIDE, VALVE SEAT, PVC MATERIAL, 10 MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE REPAIR KIT, RED HAT SERIES, FOR 1/2 INCH NPT PORT VALVES, 2-WAY, NORMALLY CLOSED, W/ VALVE DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE REPLACEMENT PARTS KIT, VALVE PLATE DIAPHRAGM, FOR SERIES MPU1859 PUMP, O-RING SEAL GASKETS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE SEAT, 4 INCH OUTER DIAMETER, 2-1/2 INCH INNER DIAMETER, 1/8 INCH LIP, FOR 3 INCH AIR OPERATED DOUBLE DIAPHRAGM PUMPS, STAINLESS STEEL. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, VALVE, 2" BUTTWELD, 110MM AIR TO RAISE ACTUATOR, EPDM ELASTOMER, PTFE DIAPHRAGM, 32RA ID/OD FINISH, 24CDS PROXIMITY SWITCHES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, DIAPHRAGM CONTROL, 3/4 INCH NPT, 3-10 PSIG, RIGHT ANGLE, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WEIR TYPE DIAPHRAGM VALVE, SCREWED ENDS, 1.5 INCH, CAST IRON, NEOPRENE DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY | |
| DOUBLE SOLENOID VALVE, 4 WAY / 2 POSITION, COIL VOLTAGE 24 VDC, WORKING PRESSURE 20-150 PSI, 3/8 INCH, POLYACETAL ENGINEERING PLASTIC WITH BUNA N SEALS AND DIAPHRAGMS, SAME AS PW-067715-00005. | |
| EXCELON 72 PRESSURE REGULATOR, REVERSE FLOW, 1/4 INCH PORT SIZE, PTF THREADS, KNOB ADJUSTMENT, RELIEVING DIAPHRAGM, 5 TO 60 PSIG (0.3 TO 4 BAR), WITHOUT GAUGE. FREE 2 YEAR RADWELL... | |
| FESTO Pneumatics LR-1/4-D-MINI | |
| FESTO Pneumatics MS4-LFR-1/4-D6-CRV-A S | |
| FESTO Pneumatics MS4-LR-1/4-D5-AS | |
| FILTER REGULATOR, WIDTH DIMENSION 40 MM, DIRECTLY ACTUATED DIAPHRAGM REGULATOR, HIGH FLOW RATE, LOCKABLE ROTARY KNOB. FREE 2 YEAR RADWELL WARRANTY | |
| FLEX KLEEN, DIAPHRAGM VALVE ,3/4INCH, FLEX-KLEEN ASCO M14909. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, FC SERIES, SINGLE DIAPHRAGM, 1 GPM, THREADED, 120 DEGREE F MAX, INLET / 8.3 PSI MAX, 1/2 INCH NPT, EPDM SEAL, BUNA ELASTOMER, PVC MATERIAL. FREE 2... | |
| GAS REGULATOR, 1/2 IN NPT, ZERO GOVERNOR, 1/2 PSI INLET PRESSURE, DOUBLE DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL PURPOSE REGULATOR, 17 SERIES, 1 INCH PORT SIZE, RELIEVING DIAPHRAGM, WITHOUT GAUGE, 5 TO 125 PSIG (0.3 TO 8.5 BAR), PTF THREADS. FREE 2 YEAR RADWELL WARRANTY | |
| HIGH FLOW PNEUMATICALLY ACTUATED DIAPHRAGM VALVE, PVC, 1/2 INCH.. FREE 2 YEAR RADWELL WARRANTY | |
| HONEYWELL Valves 312760 | |
| IRRIGATION VALVES, DIAPHRAGM REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY | |
| LINE CONTROL VALVE, 3/8IN ODS, W/ TUBE EXTENSION, PACKLESS DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY | |
| MAINTENANCE KIT, FOR AW FILTER AND REGULATOR ASSEMBLY, ELEMENT, DIAPHRAGM ASSEMBLY, VALVE ASSEMBLY, VALVE GUIDE, BAFFLE. FREE 2 YEAR RADWELL WARRANTY | |
| MANIFOLD REGULATOR, SERIES ARM10, DIRECT ACTING/DIAPHRAGM REGULATOR, COMPACT/SINGLE UNIT, FRONT HANDLE TYPE, 0.05-0.7 MPA RANGE, 1.5 MPA PROOF PRESSURE, 1 MPA MAX, 06 MM STRAIGHT/IN MOUNT/TOP, 06 MM STRAIGHT/OUT MOUNT/BOTTOM,... | |
| MANUAL DIAPHRAGM VALVE 1INCH SANITARY SST. FREE 2 YEAR RADWELL WARRANTY | |
| MINI DIAPHRAGM SOLENOID , W/COIL,COIL120VAC, 60CYCLES,10W, NC, (P443.6). FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE REGULATOR, W/OUT GAUGE, PORT: 1/4", 300 PSIG, FLOW: 10 SCFM, ALUMINUM BODY, DIAPHRAGM OPERATED, NON-RISING ADUSTING KNOB. FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR PLATFORM COMPONENTS, STAINLESS STEEL DIAPHRAGM VALVE, 2-PORT, NC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| N.2 DIAPHRAGM FOR VALVES VS 1 1/2". FREE 2 YEAR RADWELL WARRANTY | |
| NITRILE SPARE PARTS KIT, FOR DMV2 AND ST2 SERIES, KIT CONTAINS, PLUNGER, SPRING, DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY | |
| NORGREN Pneumatics R72R-2AK-RFN | |
| PILOT-ASSISTED, DIAPHRAGM VALVE R/A, 1/2" BSP IN/OUT. FREE 2 YEAR RADWELL WARRANTY | |
| PITCOGRAM DIAPHRAGM VALVE,MANUAL,PP/EPDM ,SIZE1.5IN. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, SPRING RETURN, DIAPHRAGM-PILOT, TWO-WAY, 1/4" BODY SIZE, SIDE PORTED EXTERNAL PILOT, TWO POSITION NORMALLY CLOSED, PRESSURE RANGE 10-200 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, 1-16 BAR, 1500 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 CONNECTION, ROTARY KNOB WITH DETENT, DIRECTLY ACTUATED DIAPHRAGM REGULATOR, PRESSURE GAUGE, DIE-CAST ZINC HOUSING, (159625). FREE 2 YEAR RADWELL... | |
| PNEUMATIC REGULATOR, BRASS, DIAPHRAGM TYPE, RELIEVING, 1/4IN PTF PORT, PRESET TO 80 PSIG, 12 SCFM FLOW. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, PRESSURE CONTROL, TIED DIAPHRAGM REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC TERMINAL UNIT VALVE, 35 TO 250 DEGREES F TEMPERATURE RANGE, 40 TO 240 DEGREES F OPERATING CONDITIONS, 30 PSI MAX DIAPHRAGM PRESSURE, 2 TO 5 PSI SPRING RANGE. FREE... | |
| PNEUMATIC VALVE, VLX SERIES, DIAPHRAGM, G1/4 FITTING CONNECTION, 13 MM NOMINAL WIDTH, 2/2; CLOSED; MONOSTABLE VALVE FUNCTION, 1-10 BAR OPERATING PRESSURE, PILOT-CONTROLLED, 2400 L/MIN STANDARD NOMINAL FLOW RATE, 34432. FREE... | |
| PNEUMATICALLY ACTUATED COMPACT DIAPHRAGM VALVE, WITH UNIONISED METRIC PLAIN SOCKET ENDS FOR SOCKET WELDING, NORMALLY CLOSED, CLASS/PN 6, TYPE CM/CP. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATICALLY ACTUATED DIAPHRAGM VALVE, 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| POWERS PROCESS CONTROLS Valves 672-626 | |
| PRESSURE GAUGE, 2.5 IN DIAPHRAGM GAUGE, COPPER ALLOY INTERNALS, 10 PSI, 1/4 IN BOTTOM CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REDUCING PVDF VALVE, SET RANGE 0,5 UP TO 9 BAR, EPDM DIAPHRAGM WITH PTFE COATING, CONSTANT, LOW VIBRATION CONTROL BEHAVIOUR. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, (526271), MICRO, D SERIES, ROTARY KNOB WITH DETENT ACTUATOR LOCK, DIRECTLY ACTUATED DIAPHRAGM REGULATOR, WITH SECONDARY VENTING CONTROLLER, W/PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, 1/4 INCH NPT, 0-125 PSI, 300 PSI MAXIMUM INLET, 10 SCFM MAXIMUM FLOW, 2 X 1/8 INCH NPY GAUGE PORT, BUNA-N O-RING DIAPHRAGM, KNOB ADJUSTMENT. FREE 2 YEAR... | |
| PRESSURE REGULATOR, 3/8" PORT, PTF THREAD FORM, RELEIVING DIAPHRAGM, 0,3...10 BAR, WITH GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, 74 SERIES, UNI-DIRECTIONAL FLOW, 3/8IN PTF PORT SIZE, 1/4IN PTF GAUGE PORT, KNOB ADJUSTMENT, RELIEVING DIAPHRAGM, 105 DM3/S, 5 TO 60 PSIG, WITH GAUGE. FREE 2 YEAR RADWELL... | |
| PRESSURE REGULATOR, DIRECTLY CONTROLLED DIAPHRAGM REGULATOR, 0-16 BAR OPERATING PRESSURE, 0.5-12 BAR PRESSURE REGULATION RANGE, PNEUMATIC CONNECTION: G3/8, ROTARY KNOB WITH DETENT, (192312). FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, DIRECTLY-CONTROLLED DIAPHRAGM REGULATOR, WORKING PRESSURE: 0.8/14 BAR, MATERIAL HOUSING : ALUMINUM DIE CAST, W/ PRESSURE GAUGE, 529415. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, MS2-LR SERIES, SIZE 2, ROTARY KNOB WITH DETENT, 1-10 BAR OPERATING PRESSURE, 170 L/MIN FLOW RATE, M5 PNEUMATIC CONNECTIONS, PA-REINFORCED HOUSING, NBR DIAPHRAGM, (8086628). FREE 2 YEAR RADWELL... | |
| PRESSURE REGULATOR, MS4N SERIES, DIRECTLY CONTROLLED DIAPHRAGM REGULATOR, WITH PRESSURE GAUGE, 0.8-14 BAR OPERATING PRESSURE, 0.5-12 BAR PRESSURE REGULATION RANGE, 1700 L/MIN FLOW RATE, (2) NPT1/4-18 CONNECTIONS, 531426. FREE 2... | |
| PRESSURE REGULATOR, OLYMPIAN PLUS SERIES, GENERAL PURPOSE, WITHOUT YOKE, ADJUSTMENT KNOB, NON-RELIEVING DIAPHRAGM, 0.3-10 BAR PRESSURE RANGE, WITHOUT GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, PNEUMATIC, SERIES NL4-RGS, DIAPHRAGM-TYPE REGULATOR, 0.5-16 BAR, G 1/2 PORT, 9500 L/MIN QN, MECHANICAL ACTIVATION, SINGLE PRESSURE SUPPLY, MEDIUM - NEUTRAL GASES/COMPRESSED AIR. FREE 2 YEAR RADWELL WARRANTY... | |
| PRESSURE REGULATOR, SERIES MU1-RGS, 1/2 INCH PORT, 8 BAR, DIAPHRAGM TYPE, PNEUMATIC, W/ RELIEVING AIR EXHAUST, SINGLE PRESSURE SUPPLY, METAL HOUSING. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, 3/4 INCH, 316 STAINLESS STEEL, TEFLON DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY | |
| PULSE JET VALVE, PILOT SIZE 1/8 NPT, 3/4 NPT, SHOCKWAVE DIAPHRAGM MATERIAL, ALUMINUM DIECAST, 302 STAINLESS STEEL SCREWS, PROPRIETARY HIGH PERFORMANCE ENGINEERING THERMOPLASTIC ELASTOMER. FREE 2 YEAR RADWELL WARRANTY | |
| PULSE JET VALVE, SHOCKWAVE DIAPHRAGM KIT, 1/8 INCH PILOT, NPT THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| PUMP,AIR VALVE,3 WAY DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK EXHAUST VALVE, 3/8 INCH NPTF, FLUOROCARBON DIAPHRAGM, DIE CAST ALUMINUM BODY, 150-550 SCFM, INLINE MOUNTING, 0-400 F OPERATING TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK EXHAUST VALVE, SERIES AQ, 1/4 INCH PORT SIZE, DIAPHRAGM TYPE, NPT PORT THREAD, USA. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK EXHAUST/SHUTTLE VALVE, 0R SERIES, 150 PSI MAX, DIE CAST ALUMINUM, URETHANE DIAPHRAGM, NITRILE STATIC SEAL, 3/4 INCH PORT SIZE, 550 SCFM, NPTF. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK-EXHAUST VALVE, 3/4 INCH CYLINDER PORT, 3/4 INCH INLET PORT, 3/4 INCH EXHAUST PORT, NPT PORT TYPE, 5-125 PSI, CAST ALUMINUM MATERIAL, NITRILE DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY | |
| RADWELL VERIFIED SUBSTITUTE Valves K2034-SUB | |
| RADWELL VERIFIED SUBSTITUTE Valves TURBO M25-SUB | |
| REBUILD KIT, CORE / PLUGNUT GASKET / PUGNUT ASSEMBLY / SOLENOID BASE GASKET / DISC HOLDER SPRING / DIAPHRAGM/SPRING SUB-ASSEMBLY / BODY GASKET. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR SERVICE KIT, MARK 8 SERIES, W. DIAPHRAGM, REGULATOR SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, 17 SERIES FRL'S, 3/4IN PTF, 480 SCFM, RELIEVING DIAPHRAGM, 5-125PSI. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, PRESSURE REGULATOR, GAS, W/ PRESSURE GAUGE, MANUAL ACTUATION, 1/4 NPT, DIAPHRAGM, 3 - 35 PSI, 250 PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE MODULE FOR THE 4A-200 REDUCED PRESSURE ZONE SERIES 2", KIT INCLUDES: RELIEF VALVE ASSEMBLY, RV SEAT, RELIEF VALVE SEAT O-RING, RV DIAPHRAGM, SENSING PASSAGE O-RING, RV BODY O-RING,... | |
| REPAIR KIT 1-1/2IN DOUBLE DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT FOR URINAL FLUSHOMETER, 1.5GALLON PER FLUSH, 1.0 INCH GPF, W/ DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, BUNA-N DIAPHRAGM, WASHER/GASKET, STAINLESS STEEL DISC, RETAINER AND SPARE SCREWS. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, DIAPHRAGM 1315528A,VALVE ASSEMBLY 1315529A. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, DIAPHRAGM VALVE, M1183, RCA32, NYLON SEAT. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, FOR OR SERIES, QUICK EXHAUST VALVE, URETHANE DIAPHRAGM, NITRILE STATIC SEALS. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, KIT FOR FLUSH VALVES, TRIPLE FILTERED BY-PASS DIAPHRAGM, CHEMICAL AND CLOG- RESISTANT. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, MAIN BODY, 3 INCH, RUBBER VALVE, 100-01 AND 100-20 HYTROL VALVES, BUNA-N, INCLUDES DIAPHRAGM; DISC; AND SPARE SPACER WASHERS. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, MK55 REGULATOR, CONTAINS SPRING/VALVE PRODUCTION ASSEMBLY/O-RING/ORIG INAL POPPET SEAT/DIAPHRAGM SUB ASSEMBLY, WASHER. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, RELIEVING REGULATOR, DIAPHRAGM & VALVE ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, SOLENOID VALVE DIAPHRAGM, REPLACEMENT PARTS, INCLUDES SPRING. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, VXD SERIES, 2 PORT VALVE, VALVE DIAPHRAGM FOR SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT DIAPHRAGM - FOR ITT WEIR TYPE DIAPHRAGM VALVES, M EPDM. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT DIAPHRAGM - FOR ITT WEIR TYPE DIAPHRAGM VALVES, TM PTFE WITH BACKING CUSHION. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF PENTAIR K2034, SHOCKWAVE DIAPHRAGM KIT, WORKS W/ THE FOLLOWING GOYEN VALVES, RCAC20T4/ RCAC20ST4 / RCAC20DD4/ RCAC20FS4. FREE 2 YEAR RADWELL WARRANTY | |
| SANITARY DIAPHRAGM VALVE, 316L, 2 POSITION, 2 WAY, NORMALLY CLOSED, PTFE/EPDM DIAPHRAGM, CLAMP CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SANITARY DIAPHRAGM VALVE, SVI-V2 CONOFLOW - 3 INCH, 316L BODY, TRICLAMP ENDS, MODIFIED TEFLON DIAPHRAGM, A234 REVERSE ACTING ACTUATOR, MAX 90 PSI (6.2 BAR), 90# SPRING, DIAPHRAGM TYPE: PTFE. FREE... | |
| SANITARY DIAPHRAGM, THREADED PIN, 89MM HEIGHT, EPDM, 1-1/2IN, -22 TO 302 DEG *F, GRADE E1, 98MM WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| SCHRADER BELLOWS Pneumatics R374-02C/N | |
| SCHRADER BELLOWS Valves 033400105 | |
| SCHRADER BELLOWS Valves 034750109 | |
| SCHRADER BELLOWS Valves 0R75B | |
| SEALED VALVE, 316L SS, EP CAST-BODY, BULK GAS DIAPHRAGM, 1/2 X 0.049 X 3 IN., TUBE EXT, NO PURGE PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SED FLOW CONTROL, BE01200467, DIAPHRAGM VALVE, HIGH PURITY, 316L, CLAMP CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SED FLOW CONTROL, BE01200883, DIAPHRAGM VALVE, HIGH PURITY, CLAMP CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 107, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH SERVO-ASSISTED DIAPHRAGM, 1 1/2 NPT FPM 24DC. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 107, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH SERVO-ASSISTED DIAPHRAGM, 1 1/4 NPT FPM DN30 24DC. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 107, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH SERVO-ASSISTED DIAPHRAGM, 1/4 NPT D.10 FPM V. 24V. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 107, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH SERVO-ASSISTED DIAPHRAGM, 2 NPT FPM 24DC. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 107, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH SERVO-ASSISTED DIAPHRAGM, 3/4 NPT FPM V.24 DC. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 107, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH SERVO-ASSISTED DIAPHRAGM, 3/8 NPT FPM V. 24DC. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 108, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH ASSISTED-LIFT DIAPHRAGM, 1 VITON 24DC. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 108, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH ASSISTED-LIFT DIAPHRAGM, 3/4 FPM 24DC. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 108, SOLENOIDVALVE, 2 WAY, NORMALLY CLOSED, WITH ASSISTED-LIFT DIAPHRAGM, 1 VITON 120V. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 108, SOLENOIDVALVE, 2 WAY, NORMALLY CLOSED, WITH ASSISTED-LIFT DIAPHRAGM, 1/2 NPT FPM V. 24DC. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 108, SOLENOIDVALVE, 2 WAY, NORMALLY CLOSED, WITH ASSISTED-LIFT DIAPHRAGM, 3/4 FPM 120V. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 108, SOLENOIDVALVE, 2 WAY, NORMALLY CLOSED, WITH ASSISTED-LIFT DIAPHRAGM, 3/8 NPT FPM 120V. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 108, SOLENOIDVALVE, 2 WAY, NORMALLY CLOSED, WITH ASSISTED-LIFT DIAPHRAGM, 3/8 NPT FPM 24DC. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 168, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH ASSISTED-LIFT DIAPHRAGM, G1 1/2 FPM DN40 120V. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 168, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH ASSISTED-LIFT DIAPHRAGM, G1 1/2 FPM DN40 24DC. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 168, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH ASSISTED-LIFT DIAPHRAGM, G1 1/4 FPM DN35 120V. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 168, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH ASSISTED-LIFT DIAPHRAGM, G1 1/4 FPM DN35 24DC. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 168, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH ASSISTED-LIFT DIAPHRAGM, G1 FPM DN25 120V. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 168, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH ASSISTED-LIFT DIAPHRAGM, G1 FPM DN25 24DC. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 168, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH ASSISTED-LIFT DIAPHRAGM, G1/2 FPM DN16 120V. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 168, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH ASSISTED-LIFT DIAPHRAGM, G1/2 FPM DN16 24DC. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 168, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH ASSISTED-LIFT DIAPHRAGM, G3/4 FPM DN16 120V. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 168, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH ASSISTED-LIFT DIAPHRAGM, G3/4 FPM DN16 24DC. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 168, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH ASSISTED-LIFT DIAPHRAGM, G3/8 FPM DN11 120V. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 168, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH ASSISTED-LIFT DIAPHRAGM, G3/8 FPM DN11 24DC. FREE 2 YEAR RADWELL WARRANTY | |
| SHOCKWAVE KIT, BUNA-N DIAPHRAGM, 1 INCH, (RCAC25T4), DD4, FS4. FREE 2 YEAR RADWELL WARRANTY | |
| SMC Valves LVM11-5A-1 | |
| SOLENOID DIAPHRAGM VALVE, 1/2 NPT 120/60 UL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE REPAIR KIT, ITEMS INCLUDED: DIAPHRAGM, PLUNGER, PLUNGER SPRING, SHAFT, FILTER SCREEN, WASHER. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 250 SERIES, DIAPHRAGM-POPPET, 3-WAY 2-POSITION, 120 V AC, 50/60 HZ, 30-125 PSI, 8.2 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DIAPHRAGM POPPET, 3 PORTS, 2 POS, 30-125 PSI, 120 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, GOLD RING VALVE, SERIES 35, 38 QUICK EXHAUST THREE-WAY VALVE, PIVOTED EDGE DIAPHRAGM, 110/120 VAC, 50/60 HZ, 1/4 INCH NPT, BRASS BAR STOCK BODY. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, LVM10/100, 24 VDC, PEEK BODY, EPDM DIAPHRAGM, MANUAL OVERRIDE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, LVM100 SERIES, BASE MOUNTED, 3 PORT, UNIVERSAL, 24 VDC, PEEK PLATE / FKM DIAPHRAGM, MANUAL OVERRIDE, 1000 MM WIRE LENGTH, GROMMET ELECTRICAL ENTRY. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, LVM11 SERIES, BODY PORTED, 2 PORT, N.C., 24 VDC COIL, PEEK PLATE / EPDM DIAPHRAGM, BRACKET OPTION, GROMMET ELECTRICAL ENTRY, 300 MM WIRE LENGTH. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, LVM11 SERIES, BODY PORTED, 2 PORT, N.C., 24 VDC COIL, PEEK PLATE / KALREZ DIAPHRAGM, BRACKET OPTION, GROMMET ELECTRICAL ENTRY, 300 MM WIRE LENGTH, CE-COMPLIANT. FREE 2 YEAR... | |
| SOLENOID VALVE, LVM13 SERIES, BASE MOUNTED, 2 PORT, N.C., 24 VDC COIL, PEEK PLATE / EPDM DIAPHRAGM, GROMMET ELECTRICAL ENTRY, 300 MM WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, LVM20 SERIES, BASE MOUNTED, 2 PORTS, N.C., 24 VDC COIL, PEEK PLATE / KALREZ DIAPHRAGM, GROMMET ELECTRICAL ENTRY, 300 MM WIRE LENGTH, CE-COMPLIANT. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, LVM200 SERIES, BASE MOUNTED, 3 PORTS, UNIVERSAL, 24 VDC COIL, PEEK PLATE / EPDM DIAPHRAGM, GROMMET ELECTRICAL ENTRY, 600 MM WIRE LENGTH, CE-COMPLIANT. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, VZWM SERIES, DIAPHRAGM VALVE, ELECTRICAL ACTUATION, G1/2 FITTING CONNECTION, 13.5 MM NOMINAL WIDTH, 2/2; CLOSED; MONOSTABLE, PILOT-CONTROLLED, 2400 L/MIN STANDARD NOMINAL FLOW RATE, 546148. FREE 2 YEAR RADWELL... | |
| SPARE PARTS KIT, NITRILE, 3 WAY VALVE, PLUNGER / SPRING / SEALS / DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY | |
| SS HIGH-PURITY HIGH-PRESSURE DIAPHRAGM-SEALED VALVE, 1/4 IN. FEMALE VCR FITTING X 1/4 IN. MALE VCR FITTING, LEVER HNDL. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD DIAPHRAGM VALVE DIASTAR TENPLUS FC (SPRING FORCE) S, SCREW CONNECTIONS WITH BUTT WELDING NOZZLE METRIC D 25 MM, DN 20 MM, 25 - DIASTAR TEN PLUS FC IR/BUTT FUSION... | |
| SUBSTITUTE FOR GOYEN IK4000, VALVE DIAPHRAGM REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE REPAIR KIT FOR MICRONICS LTD TURBO M-25, DIAPHRAGM REPAIR KIT, WORKS W/ TURBO SQ-SERIES AND FD-SERIES PULSE VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| TIED DIAPHRAGM REGULATOR, SERIES AP 1200, STAINLESS STEEL, 3 PORTS BUTT WELD FACE SEAL, 1/2IN FACE SEAL MALE INLET, 1/2IN FACE SEAL MALE FEMALE OUTLET, NO GUAGE. FREE 2 YEAR... | |
| V46 STAINLESS STEEL VALVE, 2 INCH, FLANGED A.S.T.M CONNECTORS, NORMALLY OPEN, BUNA N DIAPHRAGM, SEALS AND DISC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE 1/2IN PPL MANUAL DIAPHRAGM EPDM SEALS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE 3/4 PVC MANUAL DIAPHRAGM SOCKET FIT TFE/E. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE BONNET, NO BODY, INDICATING, W/ TRAVEL STOP, 1.5 INCH SIZE, PTFE DIAPHRAGM (NOT SUPPILED), CAST IRON, HANDWHEEL OPERATED. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE COMPOSITE DIAPHRAGM 1INCH SERIES K521. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE DIAPHRAGM EPDM THREADED 1IN PVC 225PSI. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE DIAPHRAGM PLATE 440 DISC PRICE PER EACH. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE DIAPHRAGM REPAIR KIT, MULTI PIECE KIT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE DIAPHRAGM REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE DIAPHRAGM, SIZE 30, TYPE: 667, NITRILE, DIA 11 3/8 IN, 12 HOLES, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE ENCLOSURE, 1/8 NPT PL, 1.2 BL, BUNA DIAPHRAGM, REPLACEMENT FOR RCA25FHX/316. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REBUILD KIT FOR S211, PLUNGER ASSEMBLY, PLUNGER TUBE, DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REBUILD KIT, INCLUDES: EYELET, CAP, SPRINGS, CLIP, CORE TUBE ASSEMBLY, CORE ASSEMBLY, O RINGS, DIAPHRAGM/SEAT ASSEMBLY, INSTRUCTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT DIAPHRAGM ONLY 1/2X3/4X6IN. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT, DIAPHRAGM KIT, INCLUDES SQUARE DIAPHRAGM, INCLUDES NYLON CENTER, INCLUDES STAINLESS STEEL SPRING, FITS MM/F/T/DD SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT, DIAPHRAGM, PLUNGER ASSEMBLY, O-RINGS, FOR PIPE SIZE 3/4" - 1", (RK-W002). FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT, FOR W6B39-0ZV, DIAPHRAGM, 2 O-RINGS, PLUNGER, SPRING, PIN, RK-WZV2. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT, M2162, NITRILE, AKULON, 1.5" DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT, PNEUMATIC, FOR 0R SERIES QUICK EXHAUST VALVES, URETHANE DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 20DD4, 1/8"NPT, PILOT, S/WAVE-DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, BLEED GAS DIAPHRAGM VALVE, 1 INCH INLET PIPE, 1 INCH OUTLET, 700060HC-87B. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, BRASS, W/DIAPHRAGM ACTUATOR, 1IN NPT, NC, 9-13PSIG SPRING RANGE, DIAPHRAGM: EXPOSED ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, DIA-FLOW, 0.5IN PORT, 90PSI, FLANGE MOUNT, PVC BODY, MODIFIED PTFE FDA DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, DIAPHRAGM ACTION, 3-125 PSI (0.204-8.5 BAR) DIFFERENTIAL PRESSURE, 1/4 INCH NPT ORIFICE DIAMETER, 24 V COIL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, DIAPHRAGM SEALED, 3 PORT, 1/4 INCH CONNECTION, 1/4 INCH TUBE BUTT WELD, 316L VIM-VAR BODY TERMINAL, -10 TO 150 F OPERATING TEMPERATURE, C FLOW PATH, SC-01 CLEANED, NC ACTUATOR. | |
| VALVE, DIAPHRAGM, 1/2 W / 15 C, W/ REDUCING 1.5 TC X 0.5 NPI. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, DIAPHRAGM-POPPET SOLENOID VALVES, 3 WAY, NC, 120 VAC 50/60 HZ, RANGE 30 PSI TO 125 PSI, 8.2 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, K52 SERIES, AQ MATIC, MODEL 524, 1-1/2 INCH PIPE SIZE, NORMALLY OPEN, FKM / SEAL / DIAPHRAGM / DISK, THERMOPLASTIC. FREE 2 YEAR RADWELL WARRANTY | |
| WATER/AIR REGULATOR, 1/8 INCH PORT SIZE, BRASS BONNET, NON-RELIEVING DIAPHRAGM, WITHOUT GAUGES, 5 TO 100 PSIG (0.3 TO 7 BAR) OUTLET PRESSURE ADJUSTMENT. FREE 2 YEAR RADWELL WARRANTY | |
| WEIR TYPE DIAPHRAGM VALVE, 3/4INCH FRAMED CI LINED . FREE 2 YEAR RADWELL WARRANTY | |
| WEIR TYPE DIAPHRAGM VALVE, SCREWED ENDS, 1 INCH, CAST IRON, NEOPRENE DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY |