Radwell International Datasheets for Plastic Valves

Plastic valves are made from plastic materials and are used in applications that require corrosion resistance and/or chemical handling.
Plastic Valves: Learn more

Product Name Notes
3 WAY TOGGLE VALVE, NORMALLY CLOSED, PLASTIC TOGGLE, #10-32 OUTLET. FREE 2 YEAR RADWELL WARRANTY
3 WAY TOGGLE VALVE, NORMALLY CLOSED, PLASTIC TOGGLE, 1/8" NPT. FREE 2 YEAR RADWELL WARRANTY
ANGLE SEAT GLOBE VALVE, PNEUMATICALLY OPERATED, PLASTIC PISTON ACTUATOR, DN15, 2/2-WAY BODY, THREADED SOCKET DIN ISO 228, BODY CC499K, SEAL, PTFE, NC. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE / TRUE UNION, TW SERIES, 2 INCH, 3 WAY, 30 CV, THREADED SOCKET, MANUAL, THERMOPLASTIC / PVC / TW BALL. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE PLASTIC 2WAY 21MM. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, PLASTIC HANDLE, MALE, 2 WAY, 12 BAR, 174 PSI, 1.2 MPA. FREE 2 YEAR RADWELL WARRANTY
BURST PLUG, PRESSURE RELIEF SYSTEM, PLASTIC EXTRUSION, MODEL BP420, 304 STAINLESS STEEL, 3/16 INCH DISK SIZE, 1/2 - 20 UNF PROCESS CONNECTION, 0 TO 3,000 PSI PRESSURE RANGE, 1.81 INCH...
BURST PLUG, PRESSURE RELIEF SYSTEM, PLASTIC EXTRUSION, MODEL BP420, 304 STAINLESS STEEL, 3/16 INCH DISK SIZE, 1/2 - 20 UNF PROCESS CONNECTION, 0 TO 5,500 PSI PRESSURE RANGE, 1.81 INCH...
BURST PLUG, PRESSURE RELIEF SYSTEM, PLASTIC EXTRUSION, MODEL BP420, 304 STAINLESS STEEL, 3/16 INCH DISK SIZE, 1/2 - 20 UNF PROCESS CONNECTION, 0 TO 7,500 PSI PRESSURE RANGE, 1.81 INCH...
BURST PLUG, PRESSURE RELIEF SYSTEM, PLASTIC EXTRUSION, MODEL BP420, 304 STAINLESS STEEL, 3/16 INCH DISK SIZE, 1/2 - 20 UNF PROCESS CONNECTION, 0 TO 8,500 PSI PRESSURE RANGE, 6 INCH...
BURST PLUG, PRESSURE RELIEF SYSTEM, PLASTIC EXTRUSION, MODEL BP420, 304 STAINLESS STEEL, 3/16 INCH DISK SIZE, 1/2 - 20 UNF PROCESS CONNECTION, 0 TO 9,500 PSI PRESSURE RANGE, 6 INCH...
CLIPPARD Valves TV-3SF
CLIPPARD Valves TV-3SFP
CLIPPARD Valves TV-4DMP
CLIPPARD Valves TV-4DP
CLIPPARD Valves TV-4MP
COIL, 24/50-60, 22-2.5W, CL F THERMOPLASTIC, DIN COIL, SOL. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, VBS SERIES, 5AMP, 230VAC, 600PSI, 101MA, 2-POSITION, FLOATING OR PROPORTIONAL, THERMOPLASTIC BASE, SPST. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, (027462-001-D), COIL, SOLENOID COIL, 110/120 VAC, 50/60 HZ, WIRED CONNECTION, 2 WIRE, MOLDED PLASTIC, DUGGESTED REPLACEMENT IS 064982-004-D. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALANCE VALVE, MODULAR, B FUNCTION ACTION HOLE, NG10 NOMINAL SIZE, W/PLASTIC KNOB, 8-70 BAR PRESSURE ADJUST RANGE, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMPACT SOLENOID VALVE, 10 MM PBT PLASTIC MANIFOLD MOUNT VALVE, 12 VDC, 5 PSI MAX PRESSURE, 18 INCH TWO-WIRE LEAD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIAPHRAGM VALVE, PLASTIC, 1/2 INCH PIPE, 2/2-WAY BODY, FLARE CONNECTION WITH PVDF UNION NUT, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXHAUST VALVE, PLASTIC, 150PSI, 1/4IN NPT, IN-LINE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILTER REGULATOR, LUBRICATOR OILER, 1/4 INCH NPT2 PORTS, FEMALE, THREADED, PNUEMATIC CONNECTION, PLASTIC BOWL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MONKEY GRIP 22-5-78833-M, PLASTIC VALVE EXTENSION, 1-1/4", 60 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLASTIC SOLENOID VALVE, TYPE 6642, 24 VOLTS, 87 PSI, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REDUCING VALVE, MODULAR, B FUNCTIONAL ACTION HOLES, W/ PLASTIC KNOB, 35-140 BAR PRESSURE ADJUSTMENT RANGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PVC UNION BALL VALVE, PLASTIC, 1/2 INCH, THREADED SOCKET, SUGGESTED REPLACEMENT IS TBH1050ASTE0000. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THROTTLE AND CHECK VALVE, MODULAR, 315 BAR, W/ PLASTIC KNOB. FREE 2 YEAR RADWELL WARRANTY
DOUBLE SOLENOID VALVE, 4 WAY / 2 POSITION, COIL VOLTAGE 24 VDC, WORKING PRESSURE 20-150 PSI, 3/8 INCH, POLYACETAL ENGINEERING PLASTIC WITH BUNA N SEALS AND DIAPHRAGMS, SAME AS PW-067715-00005.
DRUM FAUCET MANUAL CLOSE PLASTIC 2INCHES. FREE 2 YEAR RADWELL WARRANTY
DUAL FLUSH VALVE, TOILET, PLASTIC. FREE 2 YEAR RADWELL WARRANTY
DYNISCO Valves BP420-1/2-9.5M-6
ELECTRONIC ACTUATED BALL VALVE: 1 IN PIPE SIZE, FULL, 230 PSI CWP, 115V AC, PTFE SEAT, PLASTIC. FREE 2 YEAR RADWELL WARRANTY
FESTO Pneumatics MS4-LFR-1/4-D7-CRM-A S
FESTO Valves VACF-B-C1-1
FILTER / REGULATOR, W/ GAUGE, 3/8 INCH PORT SIZE, 125 PSI, 5 MICRON FILTRATION, MANUAL DRAIN, POLYCARBONATE, PLASTIC BOWL, BOWL GUARD, QUICK DISCONNECT, BALANCED VALVE. FREE 2 YEAR RADWELL WARRANTY...
FILTER REGULATOR, 5M, SIZE 4, SERIES MS, MOUNTING POSITION : VERTICAL +/- 5, PLASTIC BOWL GUARD. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, MODULAR, SIZE 60, 1 INCH NPT PORT SIZE, PLASTIC BOWL, W/ BRACKET. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULATOR, SIZE 4, VERTICAL MOUNT, MANUALLY ROTATING, 19 ML MAX CONDENSATE VOLUME, PLASTIC BOWL GUARD. FREE 2 YEAR RADWELL WARRANTY
FILTER REGULTOR, MS SERIES, ROTARY KNOB WITH DETENT, FULLY AUTOMATIC DRAIN, WITH PRESSURE GAUGE, 3.526 PSI, PLASTIC BOWL GUARD. FREE 2 YEAR RADWELL WARRANTY
FILTER/REGULATOR, 1/2" NPT, PLASTIC BOWL, BOWL GUARD, AUTOMATIC DRAIN TYPE. FREE 2 YEAR RADWELL WARRANTY
FILTER/REGULATOR, B18 SERIES, 1/2" PORT, MANUAL DRAIN, PLASTIC BOWL / BOWL GUARD, W/GAUGE, 5-125 PSIG. FREE 2 YEAR RADWELL WARRANTY
FILTER/REGULATOR, B28, 3/4" PORT SIZE, NPT THREAD, 0-125 PSIG, PLASTIC BOWL W/GUARD, MANUAL DRAIN, PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY
FILTER/REGULATOR, MANUAL FLEXED DRAIN, QUICK DISCONNECT BOWL, BALANCED VALVE, INTEGRAL PLASTIC BOWL/BOWL GUARD. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, 1/4 INCH NPT INLET PORT, 200 PSI, 28 CFM MAX, 200 F MAX TEMP, GLASS REINFORCED THERMOPLASTIC BODY. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, 200 PSI, 1/8NPT, THERMOPLASTIC. FREE 2 YEAR RADWELL WARRANTY
GATE VALVE LOCKOUT, THERMO[PLASTIC, RED, FITS 1-3 INCH HANDLE, 1-3/16 INCH MAX HANDLE THICKNESS, MAX 2 PADLOCKS. FREE 2 YEAR RADWELL WARRANTY
GEMU Valves 0324 2M1474 41C1010610
HORIZONTAL FLOAT VALVE, NORMALLY OPEN, 3-WAY200 PSIG, 0.5 GRAVITY, 1 INCH NPT MALE, STAINLESS STEEL / ANODIZED ALUMINUM / PLASTIC, SIDE MOUNT. FREE 2 YEAR RADWELL WARRANTY
MANUALLY-ACTUATED PNEUMATIC DIRECTIONAL CONTROL VALVE, WITH PUSH-PULL RED KNOB, AIR APPLIED, 5 X 1/4" PUSH-IN PNEUMATIC PORTS, RATED FOR 50...+145PSI OPERATING PRESSURE - PANL. MOUNTING NECK, 11/16" DIAM. HOLE, PLASTIC...
MINI FILTER/REGULATOR, THREAD TYPE: 9 - NPT, PORT SIZE: 2 - 1/4, 22 SCFM, NO GAUGE, PLASTIC PANEL MOUNT NUT, METAL BOWL WITHOUT SIGHT GAUGE, ADJUSTMENT RANGE - WITHOUT GAUGE:...
NEEDLE VALVE, H-300U SERIES, 316 STAINLESS STEEL BODY, LET-LOK END CONNECTION, REGULATING STEM, 3/8 INCH END CONNECTION SIZE, BLACK PLASTIC HANDLE, 5000 MAX PSI. FREE 2 YEAR RADWELL WARRANTY
NEEDLE VALVE, H-300U SERIES, STRAIGHT AND ANGLE PATTERN, 5000 PSI MAX PRESSURE, FLOW COEFFICIENT 0.09 TO 1.8CV, END CONNECTION SIZE: 1/4 INCH, BLACK PLASTIC HANDLE, REGULATING STEM, NPT THREADS, STAINLESS...
NEEDLE VALVE, VALVE SERIES: H-3, 95=MALE TO LET-LOK, SS=316SS BODY MATERIAL, NL=NPT TO LET-LOK, R=REGULATING STEM, 1/4=6MM END CONNECTION SIZE, RS=BLACK PLASTIC HANDLE, STRAIGHT. FREE 2 YEAR RADWELL WARRANTY
PLASTIC BOWL, B03 SERIES, FILTER/ REGULATOR, 1/4" NPT, MANUAL DRAIN. FREE 2 YEAR RADWELL WARRANTY
PLASTIC CHECK VALVE, 1-1/4 INCH MALE X 1 INCH FEMALE, HIGH STRENGTH NORYL, GTX 830 BODY W / NITRILE BUNA N SEAL, 300 PSI. FREE 2 YEAR RADWELL WARRANTY
PLASTIC HNDL BALL VALVE - MALE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 3 BARBED CONNECTOR, PNEUMATIC CONNECTION, POPPET VALVE, RATED FOR 105L/MIN (LPM), THROUGH-HOLE MOUNTING, ALUMINIUM/PLASTIC HOUSING / PERBUNAN SEALS, 5-PORTS 2-POSITIONS. FREE 2 YEAR RADWELL WARRANTY
PULSE JET VALVE, PILOT SIZE 1/8 NPT, 3/4 NPT, SHOCKWAVE DIAPHRAGM MATERIAL, ALUMINUM DIECAST, 302 STAINLESS STEEL SCREWS, PROPRIETARY HIGH PERFORMANCE ENGINEERING THERMOPLASTIC ELASTOMER. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, 2 PORTS, AIR MANUAL KNOB, PLASTIC, NPTF OUTLET, NPTF INLET, MANUAL KNOB AIR. FREE 2 YEAR RADWELL WARRANTY
SHUTTLE VALVE, VR1000 SERIES, ONE-TOUCH FIT, NPT, PLASTIC, WHITE BODY, BLUE&ORANGE RELEASES. FREE 2 YEAR RADWELL WARRANTY
SOLENOID AIR VALVE W / LEVER PLASTIC ROLLER,10 BAR, 5 PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID AIR VALVE, MULTIPURPOSE, 3 WAY, 24 VAC, 50 / 60 HZ, 6.5 WATTS, 0 - 30 PSI, 1/8 INCH NPT, NO / NC, THERMOPLASTIC LEADS. FREE 2 YEAR RADWELL...
SOLENOID COIL, 100-115/50 VAC, 110-120/60 VAC, .15 AMPS, PROTECTIVE PLASTIC NOSE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 24 VDC, COPPER/STEEL/THERMOP LASTIC, (8030811). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PILOT SOLENOID VALVE, 3/2 PLASTIC, DIRECTLY CONTROLLED, DIRECT MOUNTING / HOLLOW BOLT, DN 2, MULTI-PORT VERSION, THREADED SOCKETS DIN ISO 228 WITH HOLLOW BOLT G1/4, NORMALLY CLOSED (NC),...
VACUUM BREAKER KIT, FOR USE WITH V-551-A, PLASTIC/RUBBER. FREE 2 YEAR RADWELL WARRANTY
VALVE PLUG KIT, 10 PLASTIC CAPS, 3 VITON O-RINGS, 3 PLUG SEALS, 5 SYRINGE NEEDLES, 316L STAINLESS STEEL VALVE. FREE 2 YEAR RADWELL WARRANTY
VALVE, 3-POSITION, 4-WAY, PLASTIC TOGGLE, 1/8" NPT. FREE 2 YEAR RADWELL WARRANTY
VALVE, K52 SERIES, AQ MATIC, MODEL 524, 1-1/2 INCH PIPE SIZE, NORMALLY OPEN, FKM / SEAL / DIAPHRAGM / DISK, THERMOPLASTIC. FREE 2 YEAR RADWELL WARRANTY
VALVE, PLASTIC PNEUMATIC BALL VIBRATOR, UP SERIES. FREE 2 YEAR RADWELL WARRANTY
WATER/AIR REGULATOR, R06 SERIES, 1/4" NPT PORTS, BRASS BODY, PLASTIC BONNET, NON-RELIEVING, WITH GAUGE, 5-100 PSI OUTLET PRESSURE RANGE. FREE 2 YEAR RADWELL WARRANTY
WILKERSON FILTERS Pneumatics B18-04-FKG0
WILKERSON FILTERS Pneumatics CB6-02-000
WILKERSON FILTERS Pneumatics CB6-03-000