Radwell International Datasheets for Tantalum Capacitors

Tantalum capacitors are used in smaller electronic devices including portable telephones, pagers, personal computers, and automotive electronics. 
Tantalum Capacitors: Learn more

Product Name Notes
(PRICE/TC) CAP, 15UF, 25V, TANT, CASE C; CAPACITANCE:15µF; VOLTAGE RATING:25V; TANTALUM CAPACITOR CASE:2312 [6032 METRIC]; PRODUCT RANGE:TANTAMOUNT TR3 SERIES; CAPACITANCE TOLERANCE:± 10%; OPERATING TEMPERATURE MIN:-55°C; ESR:0.425OHM ROHS COMPLIANT: YES. FREE...
(PRICE/TC) CAP, 33UF, 25V, TANT, CASE D; CAPACITANCE:33µF; VOLTAGE RATING:25V; TANTALUM CAPACITOR CASE:2917 [7343 METRIC]; PRODUCT RANGE:TH3 SERIES; CAPACITANCE TOLERANCE:± 10%; OPERATING TEMPERATURE MIN:-55°C; OPERATING TEMPERATURE MAX:150°C ROHS COMPLIA. FREE...
(PRICE/TC) CAP, TANT, AEC-Q200, 10UF, 10V, CASE B, CAPACITANCE:10¦F, VOLTAGE RATING:10V, TANTALUM CAPACITOR CASE:1411 [3528 METRIC], PRODUCT RANGE:F97-HT3 SERIES, CAPACITANCE TOLERANCE:¦ 20%, OPERATING TEMPERATURE MIN:-55¦C, ESR:2OHM ROHS COMPLIANT: YES. FREE...
(PRICE/TC) SURFACE MOUNT TANTALUM CAPACITOR, TAJ SERIES, 0.1 F, 10%, 35 V, 0805 [2012 METRIC], R ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC) SURFACE MOUNT TANTALUM CAPACITOR, TAJ SERIES, 1 F, 10%, 50 V, 1210 [3528 METRIC], B ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC) SURFACE MOUNT TANTALUM CAPACITOR, TAJ SERIES, 2.2 F, 10%, 35 V, 1411 [3528 METRIC], T ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC) SURFACE MOUNT TANTALUM CAPACITOR, TAJ SERIES, 22 F, 20%, 25 V, 2917 [7343 METRIC], D ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC) SURFACE MOUNT TANTALUM CAPACITOR, TANTAMOUNTR, TR3 SERIES, 470 F, 10%, 6.3 V, 2917 [7343 METRIC] ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC) TANTALUM CAPACITOR, 0.1UF, 35V, AXIAL 10%; CAPACITANCE:0.1µF; VOLTAGE RATING:35V; PRODUCT RANGE:173 SERIES; CAPACITANCE TOLERANCE:± 10%; CAPACITOR TERMINALS:AXIAL LEADED; LEAD SPACING:-; OPERATING TEMPERATURE MIN:-55°C; ESR:- ROHS COMPLIANT: YE. FREE 2...
(PRICE/TC) TANTALUM CAPACITOR, 100UF, 20V, 0.5 OHM, 0.1, 2917, CAPACITANCE:100¦F, VOLTAGE RATING:20V, TANTALUM CAPACITOR CASE:2917 [7343 METRIC], PRODUCT RANGE:TAJ SERIES, CAPACITANCE TOLERANCE:¦ 10%, OPERATING TEMPERATURE MIN:-55¦C, ESR:0.5OHMROHS COMPLI. FREE 2...
(PRICE/TC) TANTALUM CAPACITOR, 15UF, 35V, 0.9 OHM, 0.1, 2917, CAPACITANCE:15¦F, VOLTAGE RATING:35V, TANTALUM CAPACITOR CASE:2917 [7343 METRIC], PRODUCT RANGE:TAJ SERIES, CAPACITANCE TOLERANCE:¦ 10%, OPERATING TEMPERATURE MIN:-55¦C, ESR:0.9OHM ROHS COMPLIA. FREE...
(PRICE/TC) TANTALUM CAPACITOR, 220UF, 10V, 0.5 OHM, 0.1, 2917, CAPACITANCE:220¦F, VOLTAGE RATING:10V, TANTALUM CAPACITOR CASE:2917 [7343 METRIC], PRODUCT RANGE:TAJ SERIES, CAPACITANCE TOLERANCE:¦ 10%, OPERATING TEMPERATURE MIN:-55¦C, ESR:0.5OHMROHS COMPLI. FREE 2...
(PRICE/TC) TANTALUM CAPACITOR, 330UF, 10V, 0.1 OHM, 0.1, 2917, CAPACITANCE:330¦F, VOLTAGE RATING:10V, TANTALUM CAPACITOR CASE:2917 [7343 METRIC], PRODUCT RANGE:TPS SERIES, CAPACITANCE TOLERANCE:¦ 10%, OPERATING TEMPERATURE MIN:-55¦C, ESR:0.1OHMROHS COMPLI. FREE 2...
(PRICE/TC) TANTALUM CAPACITOR, 47UF, 16V, 0.35 OHM, 0.1, 2312, CAPACITANCE:47¦F, VOLTAGE RATING:16V, TANTALUM CAPACITOR CASE:2312 [6032 METRIC], PRODUCT RANGE:TPS SERIES, CAPACITANCE TOLERANCE:¦ 10%, OPERATING TEMPERATURE MIN:-55¦C, ESR:0.35OHMROHS COMPLI. FREE 2...
(PRICE/TC) TANTALUM CAPACITOR, 68UF, 20V, 0.4 OHM, 0.1, 2917, CAPACITANCE:68¦F, VOLTAGE RATING:20V, TANTALUM CAPACITOR CASE:2917 [7343 METRIC], PRODUCT RANGE:TAJ SERIES, CAPACITANCE TOLERANCE:¦ 10%, OPERATING TEMPERATURE MIN:-55¦C, ESR:0.4OHM ROHS COMPLIA. FREE...
(PRICE/TC), CAPACITOR, SMD, TANTALUM, 47 UF, 35 V, CASE SIZE 7343 / 2917. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC), CAPACITOR, TANT, 100 F MOLDED TANTALUM CAPACITORS 10 V 2312 (6032 METRIC) ,100MOHM @ 100KHZ, SMD. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC), CAPACITOR, TANTALUM, 22UF 25V, 0.8 OHM, 0.2, 7343-31, CAPACITANCE 22F, VOLTAGE RATING 25V, CASE 2917 [7343 METRIC], CAPACITANCE TOLERANCE 20%, OPERATING TEMPERATURE MIN-55C, ROHS COMPLIANT YES. FREE 2 YEAR...
(PRICE/TC), CAPACITOR, TANTALUM, 330UF, 16V, CASE X; PRODUCT RANGE:T521 SERIES; CAPACITANCE:330 F; TANTALUM CAPACITOR CASE:2917 [7343 METRIC]; ESR:0.025OHM; VOLTCAPACITOR,. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC), CAPACITOR, TANTALUM,100UF 25V, 10%, T521 SERIES, 40MOHM @ 100KHZ, SMD, 2917 (7343 METRIC), ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC), SURFACE MOUNT TANTALUM CAPACITOR, T491 SERIES, 330 F, 10%, 10 V, 2917 [7343 METRIC], D ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC), SURFACE MOUNT TANTALUM CAPACITOR, T491 SERIES, CAPACITANCE: 33UF, TOLERANCE: 10%, VOLTAGE: 16V DC, 2917 [7343 METRIC], MAX OPERATING TEMP: 125°C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC), TANTALUM CAPACITOR 330UF6.3V 0.025 OHM 7343-31 20%, FULL REEL; CAPACITANCE:330 F; VOLTAGE RATING:6.3V; PRODUCT RANGE:T520 SERIES; CAPACITANCE TOLERANCE: 20%; MANUFACTURER SIZE CODE:D; ESR:0.025OHM; OPERATING TEMPERATURE MIN:-55 C ;ROHS COMPLIA.
(PRICE/TC), TANTALUM CAPACITOR, 100UF 10V 0.7 OHM 20%, 7343-31, CAPACITANCE:100F, VOLTAGE RATING:10V, TANTALUM CAPACITOR CASE:2917 [7343 METRIC], PRODUCT RANGE:T491 SERIES, CAPACITANCE TOLERANCE: 20%, OPERATING TEMPERATURE MIN:-55C ROHS COMPLIANT: YES. FREE...
(PRICE/TC), TANTALUM CAPACITOR, 10UF 35V, 1.6 OHM, 0.1, 6032-28, FULL REEL, CAPACITANCE:10 F, VOLTAGE RATING:35V, PRODUCT RANGE:T491 SERIES, CAPACITANCE TOLERANCE: 10%, PACKAGING:TAPE & REEL, TANTALUM CAPACITOR CASE:2312 [6032 METRIC] ,ROHS...
(PRICE/TC), TANTALUM CAPACITOR, 10UF, 25V, 10%, 1411, FULL REEL, CAPACITANCE:10 F, VOLTAGE RATING:25V, TANTALUM CAPACITOR CASE:1411 [3528 METRIC], PRODUCT RANGE:T494 SERIES, CAPACITANCE TOLERANCE: 10%, OPERATING TEMPERATURE MIN:-55 C, ESR:3OHM ROHS...
(PRICE/TC), TANTALUM CAPACITOR, 15UF 35V, 0.8 OHM, 0.1, 7343-31, CAPACITANCE:15¦F, VOLTAGE RATING:35V, TANTALUM CAPACITOR CASE:2917 [7343 METRIC], PRODUCT RANGE:T491 SERIES, CAPACITANCE TOLERANCE:¦ 10%, OPERATING TEMPERATURE MIN:-55¦C ROHS COMPLIANT: YES. FREE...
(PRICE/TC), TANTALUM CAPACITOR, 33UF 20V, 0.8 OHM, 0.1, 7343-31, FULL REEL, CAPACITANCE:33 F, VOLTAGE RATING:20V, PRODUCT RANGE:T491 SERIES, CAPACITANCE TOLERANCE: 10%, PACKAGING:TAPE & REEL, TANTALUM CAPACITOR CASE:2917 [7343 METRIC] ,ROHS...
(PRICE/TC), TANTALUM CAPACITOR, 33UF 35V 0.25 OHM 20%, 7343-43; CAPACITANCE:33¦F; VOLTAGE RATING:35V; TANTALUM CAPACITOR CASE:2917 [7343 METRIC]; PRODUCT RANGE:T495 SERIES; CAPACITANCE TOLERANCE:¦ 20%; OPERATING TEMPERATURE MIN:-55¦C ROHS COMPLIANT: YES. FREE...
(PRICE/TC), TANTALUM CAPACITOR, 4.7UF 35V 1.5 OHM 10%, 7343-31, FULL REEL, CAPACITANCE:4.7 F, VOLTAGE RATING:35V, PRODUCT RANGE:T491 SERIES, CAPACITANCE TOLERANCE: 10%, PACKAGING:TAPE & REEL, TANTALUM CAPACITOR CASE:2917 [7343 METRIC] ,ROHS...
(PRICE/TC), TANTALUM CAPACITOR, 47UF 16V 0.15 OHM 20%, 7343-31, FULL REEL; CAPACITANCE:47¦F; VOLTAGE RATING:16V; TANTALUM CAPACITOR CASE:2917 [7343 METRIC]; PRODUCT RANGE:T495 SERIES; CAPACITANCE TOLERANCE:¦ 20%; OPERATING TEMPERATURE MIN:-55¦C ROHS COMPL.
(PRICE/TC), TANTALUM CAPACITOR, 47UF 35V, 0.2 OHM, 0.1, 7343-43, 2917, 10%, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TR) CAPACITOR TANT, 1UF, 50V, 1206 20%, FULL REEL, CAPACITANCE:1¦F, VOLTAGE RATING:50V, TANTALUM CAPACITOR CASE:1206 [3216 METRIC], PRODUCT RANGE:TAJ SERIES, CAPACITANCE TOLERANCE:¦ 20%, OPERATING TEMPERATURE MIN:-55¦C, ESR:6.6OHM ROHS COMPLIANT: Y.
(PRICE/TR) CAPACITOR, TANTALUM, 680UF, 6.3V, 2917, CAPACITANCE:680¦F, VOLTAGE RATING:6.3V, TANTALUM CAPACITOR CASE:2917 [7343 METRIC], PRODUCT RANGE:TAJ SERIES, CAPACITANCE TOLERANCE:¦ 10%, OPERATING TEMPERATURE MIN:-55¦C, ESR:0.5OHM ROHS COMPLIANT: YES. FREE 2 YEAR...
(PRICE/TR) TANTALUM CAPACITOR, 100UF, 20V, 0.6 OHM, 0.1, RADIAL, FULL REEL, CAPACITANCE:100¦F, VOLTAGE RATING:20V, PRODUCT RANGE:TAP SERIES, CAPACITANCE TOLERANCE:¦ 10%, CAPACITOR TERMINALS:RADIAL LEADED, LEAD SPACING:5MM, ESR:0.6OHM ROHS COMPLIANT: YES. FREE...
(PRICE/TR) TANTALUM CAPACITOR, 22UF, 25V, 0.2 OHM, 0.1, 2917, FULL REEL, CAPACITANCE:22F, VOLTAGE RATING:25V, TANTALUM CAPACITOR CASE:2917 [7343 METRIC], PRODUCT RANGE:TPS SERIES, CAPACITANCE TOLERANCE: 10%, OPERATING TEMPERATURE MIN:-55C ROHS COMPLIAN.
(PRICE/TR) TANTALUM CAPACITOR, 33UF, 35V, 0.9 OHM, 0.2, 2917, FULL REEL, CAPACITANCE:33¦F, VOLTAGE RATING:35V, TANTALUM CAPACITOR CASE:2917 [7343 METRIC], PRODUCT RANGE:TAJ SERIES, CAPACITANCE TOLERANCE:¦ 20%, OPERATING TEMPERATURE MIN:-55¦C ROHS COMPLIAN.
(PRICE/TR)TANTALUM CHIP & RADIAL / TANTALUM CHIPS ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
0.68U 50V TANTALUM AXIAL. FREE 2 YEAR RADWELL WARRANTY
CAP, TANTALUM, 1.5UF, 50V, RADIAL, 10%, LS:2.5MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP, TANTALUM, 4.7F, 10V, 10%, RADIAL, LEAD SPACING:5.08MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR 3.3U 35V TANTALUM AXIAL 13.46MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR 33U 16V TANTALUM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR 35VDCTANTALUM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR RADIAL TANTALUM 4.7UF 35V. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR TANTALUM 1UF 35V RADIAL. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR TANTALUM 3.3MF 50V. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR TANTALUM 33UF 25V 10% RAD. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR TANTALUM 4.7UF 35V AXIAL. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR TANTALUM SM 10UF 25V. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR TANTALUM, 1UF, 35VDC, 20-% TOL, B CASE, 3.5X2.8MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, 173D SERIES, TANTALUM, 47 UF CAPACITANCE, 35 VDC RATING, AXIAL, 7X14MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, 68UF, 6V, TANTALUM, 10%, SMD, 2917/7343. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, AXIAL, 10UF, 75V, 10%, TANTALUM, 7.34X17.42MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, AXIAL, 22UF, 15V, 2 OHM, TANTALUM, 10%, 4.7X12.04MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, AXIAL, 22UF, 75V, 5 OHM, 10%, TANTALUM, 5.56X15.45MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, AXIAL, TANTALUM, .1UF 35V, 20%, 3.43X7.46. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, AXIAL, TANTALUM, .33UF, 35V, 10%, 2.4X6.6 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, AXIAL, TANTALUM, .33UF, 50V, 10%. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, AXIAL, TANTALUM, .47UF, 50V, 20%, 2.8X7.4MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, AXIAL, TANTALUM, .56UF, 35V. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, AXIAL, TANTALUM, 0.22UF, 20V, 20%, 3.43X7.26MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, AXIAL, TANTALUM, 10 UF, 20 VDC, 4.57 MM X 8.9 MM, MOLDED, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, AXIAL, TANTALUM, 10%, .47U, 50V, 2.8X7.4MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, AXIAL, TANTALUM, 10%, 3.3UF, 50V, 4.7X12.04 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, AXIAL, TANTALUM, 10%, 6.8UF, 35V, 4.7X12.04 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, AXIAL, TANTALUM, 100UF, 35V, 8.6X19 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, AXIAL, TANTALUM, 12UF, 35V 7X17MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, AXIAL, TANTALUM, 180 UF, 75 VDC, 10.31 MM X 23.4 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, AXIAL, TANTALUM, 18UF, 50V, 7X17.42 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, AXIAL, TANTALUM, 19UF, 10V, 4.45X11.13 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, AXIAL, TANTALUM, 1UF, 35V, 10%, 2.8X7.4 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, AXIAL, TANTALUM, 2.2UF, 35V, 10%, 4.57X8.76 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, AXIAL, TANTALUM, 2.7 UF, 50 VDC, 4.7 MM X 12.04 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, AXIAL, TANTALUM, 22UF, 20V, 10%, 4.57X10.67 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, AXIAL, TANTALUM, 22UF, 35V, 10%, 7.11X13.46 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, AXIAL, TANTALUM, 270UF, 10V, 10%, 7.34 X 17.42MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, AXIAL, TANTALUM, 27UF, 10V, 4.7X12.4MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, AXIAL, TANTALUM, 27UF, 35V, 7.11X13.46 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, AXIAL, TANTALUM, 33UF, 10%, 15V, 4.57X10.67 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, AXIAL, TANTALUM, 6.8UF 50V, 10%, 7X13.46 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, AXIAL, TANTALUM, 6.8UF, 100V, 7.34X17.42 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, AXIAL, TANTALUM, 82UF, 10V, 10%, 4.7X12 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, AXIAL, TANTALUM, 82UF, 10V, 10%, 7.34X17.42MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, AXIAL, TANTALUM, SOLID LEADED, 11UF, 15VDC, 10%, 5.3X24.3MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, AXIAL, TANTALUM, SOLID, .39UF, 50V, 3.4X7.3MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, HERMETICALLY SEALED, TANTALUM, 2.7UF 35V, 10%, LIFETIME @ TEMP: 1000 HRS @ 125°C, AXIAL 4.7M X 12 MM, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL 3 PIN, TANTALUM, 10UF, 10%, 35 VDC, LEAD SPACING = 2.54MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, TANTALUM CAPACITOR, 4.7UF, 35V, 5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, TANTALUM, .1UF, 10%, 35V, 2.5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, TANTALUM, 0.47UF, 35V, 10%, 4.5X10.2MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, TANTALUM, 10 UF, 20 VDC, 5.5 MM X 9 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, TANTALUM, 10 UF, 35 VDC, 6 MM X 10 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, TANTALUM, 10 UF, 50 VDC, 8 MM X 11.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, TANTALUM, 100UF, 20V, 10%, 9X16MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, TANTALUM, 10UF, 35V, 10%, 2.5 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, TANTALUM, 15UF, 25V, 10%,7.3X4.2X10MM, 5MM LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, TANTALUM, 2.2UF, 35V, 10%, 2.5 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, TANTALUM, 20V. 6.8UF. 10%, 2.5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, TANTALUM, 22 UF, 10 V. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, TANTALUM, 22 UF, 25 VDC, 7 MM X 10.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, TANTALUM, 22 UF, 35 VDC, 8.5 MM X 12.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, TANTALUM, 220UF, 10V, 10%, 5 LEADSPACING. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, TANTALUM, 22UF, 16V, 6X9.9 MM, 2.54 LEADSPACING. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, TANTALUM, 22UF, 25V, 5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, TANTALUM, 3.3UF, 50V, 20%, 5.2X8.5MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, TANTALUM, 33F, 25V, 5 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, TANTALUM, 47UF, 20VDC, 8.9X10.6MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, TANTALUM, 6.8UF, 35V, 20%, 5X8.5MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, TANTALUM, 68UF, 16V, 2.5MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, TANTALUM, .47UF, 35V, 10%, CASE SIZE 3528 1411 B. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, TANTALUM, 1.5UF, 50V, 10%, 6032 2312. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, TANTALUM, 100UF, 10V, 10%, CASE SIZE 2312. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, TANTALUM, 100UF, 25V, 10%, CASE SIZE 2917 7343. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, TANTALUM, 10UF 16V, 10%, TAJ SERIES, CASE SIZE 2312 6032. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, TANTALUM, 10UF, 25V, CASE SIZE 7343. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, TANTALUM, 10UF, 35V, CASE CODE 2917. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, TANTALUM, 10UF, 35V, CASE CODE 7343. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, TANTALUM, 10UF, 35V, CASE SIZE 2917 7343. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, TANTALUM, 10UF, 50V, 7343 2917. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, TANTALUM, 10V 100UF, 10%, CASE SIZE 2917 7343. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, TANTALUM, 120UF, 6.3V, 7343. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, TANTALUM, 15 UF, 35 VDC, 3.2 MM X 6 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, TANTALUM, 15UF 16V, 10%, 6032 C CASE. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, TANTALUM, 15UF, 35V, CASE SIZE 7343 2917. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, TANTALUM, 15UF, 50V, 2917 7343 CASE. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, TANTALUM, 1UF, 35V, 10%, CASE SIZE 3528, 1311. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, TANTALUM, 1UF, 35V, 1206 3216 CASE SIZE. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, TANTALUM, 220UF 10V, 10%, 7343. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, TANTALUM, 25V, 22UF, 10%, 6032 2312 CASE SIZE. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, TANTALUM, 33 UF, 20V, CASE SIZE 2917 7343. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, TANTALUM, 33UF 35V, 10%, CASE SIZE 2917 7343. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, TANTALUM, 33UF, 20V, 10%, 2915, 7338. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, TANTALUM, 33UF, 20V, CASE SIZE 2917 7343. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, TANTALUM, 33UF, 35V, CASE CODE 2917. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, TANTALUM, 4.7UF, 25V, SIZE CODE 6032 2312. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, TANTALUM, 4.7UF, 35V, CASE SIZE B 3528. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, TANTALUM, 4.7UF, 50V, 10%, 2917, 7343. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, TANTALUM, 4.7UF, 50V, 10%, CASE SIZE 7343 2917. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, TANTALUM, 4.7UF, 50V, CASE SIZE 7343 2917. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, TANTALUM, 4.7UF, 50V, CASE SIZE 7343. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, TANTALUM, 47UF, 35V, CASE SIZE 2917 7343. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, TANTALUM, 68UF, 10V, CASE SIZE 2917 7343. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, TANTALUM, 68UF, 16V, 10%, CASE CODE 7343, 4.3 X 7.3MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SURFACE MOUNT, TANTALUM, 150UF, 6V, 20 % TOLERANCE, 3.5 X 2.8 X 1.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SURFACE MOUNT, TANTALUM, 1UF, 35V, CASE SIZE 3528 1411. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SURFACE MOUNT, TANTALUM, 33UF, 4 VDC, SM 3216 1206. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SURFACE MOUNT, TANTALUM, 4.7UF, 16V, CASE SIZE 3528. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SURFACE, TANTALUM, 1UF, 50V, SM 6032. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, T110 SERIES, TANTALUM TYPE, 1 UF CAPACITANCE, 35 VDC RATING, 8 OHM ESR, 10% TOLERANCE, 2 PIN - AXIAL LEADED, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, TANTALUM , 33UF 35V, 10%, 1 OHM, CONFORMAL COATED, LIFETIME @ TEMPERATURE: 1000 HRS @ 85°C, RADIAL 9MM X 14.5MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, TANTALUM, 0.22UF, 50V, 4.5 MM, LS 2.54 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, TANTALUM, 0.68UF, 50V, 10 OHM, 0.1, AXIAL, CAPACITANCE:0.68¦F, VOLTAGE RATING:50V, PRODUCT RANGE:T322 SERIES, CAPACITANCE TOLERANCE:¦ 10%, CAPACITOR, TERMINALS:AXIAL LEADED, LEAD SPACING:-, OPERATING TEMPERATURE MIN:-55¦C ROHS COMPLIANT: YES. FREE 2...
CAPACITOR, TANTALUM, 1.5UF, 35V, 20%, RADIAL, L/S 5.08MM, 4.9X8.5MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, TANTALUM, 10 UF, 35 V, 2810 IN, 7226 MM CASE CODE, SMD, 2.65 X 2.65 X 7.24 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, TANTALUM, 100 UF, 25 V, 100 MOHM, SMD/SMT, 2924, 3.55 X 7.3 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, TANTALUM, 100UF, 10V, 10%, CASE:2412 [6032 METRIC]. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, TANTALUM, 16 V, 10 UF, 20%, 2.5 X 3.2 X 6 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, TANTALUM, 1UF, 50V, 8 OHM, 0.2, AXIAL, CAPACITANCE:1¦F, VOLTAGE RATING:50V, PRODUCT RANGE:T322 SERIES, CAPACITANCE TOLERANCE:¦ 20%, CAPACITOR, TERMINALS:AXIAL LEADED, LEAD SPACING:-, OPERATING TEMPERATURE MIN:-55¦C, ESR:8OHM ROHS COMPLIANT: YES. FREE...
CAPACITOR, TANTALUM, 2.2 UF, 35 V, 20%, AXIAL, 4.7 X 12 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, TANTALUM, 2.2UF, 35VDC,10%, T491 SERIES, (1311) 3528. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, TANTALUM, 220MF, 16V. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, TANTALUM, 22UF, 25V, 10%, 2917 [7343 METRIC], SMD, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, TANTALUM, 33U, 35V, 10%, SURFACE MOUNT, 2917 (7343 METRIC), ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, TANTALUM, 33UF, 10V, 2.1 OHM, 0.1, AXIAL, CAPACITANCE:33¦F, VOLTAGE RATING:10V, PRODUCT RANGE:T322 SERIES, CAPACITANCE TOLERANCE:¦ 10%, CAPACITOR TERMINALS:AXIAL LEADED, LEAD SPACING:-, OPERATING TEMPERATURE MIN:-55¦C ROHS COMPLIANT: YES. FREE 2...
CAPACITOR, TANTALUM, 39 UF, 10 V, AXIAL, 4.7 MM X 12.04 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, TANTALUM, 39UF, 10V, 2.1 OHM, 0.1, AXIAL, CAPACITANCE:39¦F, VOLTAGE RATING:10V, PRODUCT RANGE:T322 SERIES, CAPACITANCE TOLERANCE:¦ 10%, CAPACITOR TERMINALS:AXIAL LEADED, LEAD SPACING:-, OPERATING TEMPERATURE MIN:-55¦C ROHS COMPLIANT: YES. FREE 2...
CAPACITOR, TANTALUM, 39UF, 20V, 7.5 X 17MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, TANTALUM, 4.7UF, 35V, AXIAL, 4.45X12.04 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, TANTALUM, 4.7UF, 35V, SURFACE MOUNT, 2312. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, TANTALUM, 6.8 UF, 35 V, 20%, 6 X 10 X 2.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, TANTALUM, 6.8UF, 6V, 8 OHM, 10%, T322 SERIES, AXIAL 2.79 X 7.37MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, TANTALUM, 680UF, 2.5V, 20%, ROHS COMPLIANT: YES, 7.3X4.3MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, TANTALUM, AXIAL 10U, 35V 10% 5X11 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, TANTALUM, AXIAL, 0.1 UF, 125 VDC, 10%, 3.43 X 7.26 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, TANTALUM, AXIAL, 0.68UF, 35VDC, 10%, 3.5X7.3MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, TANTALUM, AXIAL, 15UF, 20V, 11MM LENGTH. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, TANTALUM, AXIAL, 35V, 8.2UF, 10%, 4.57X10.67MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, TANTALUM, AXIAL, 56UF, 6VDC, 4.5X10.6MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, TANTALUM, AXIAL, 56UF,15V, 10%, 7.34X17.42MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, TANTALUM, AXIAL, BI-POLAR, 10U, 100V, 7.48MM X 16.23MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, TANTALUM, HERMETICALLY SEALED, 39UF 10V, 10%, AXIAL, M39003 SERIES, OPERATING TEMPERATURE: -55C ~ 125C, THROUGH HOLE, 4.7MM X 15.5MM, ROHS NON-COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, TANTALUM, RADIAL, 22UF, 35V, 10%, 8.9X13.5MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, TANTALUM, SM, 10UF, 25V, 1206. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, TANTALUM, SMD, 10UF, 35V, 10%, 7343, 7.3X4.3MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, TANTALUM, SMD, 16V, 330UF, 20%, CASE SIZE 2917 7343. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, TANTALUM, SMD, 22UF, 35V, CASE SIZE 7343. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, TANTALUM, SMD, 47UF, 20V, 10%, PACKAGE 2312 METRIC 6032. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, TANTALUM, SOLID LEADED, AXIAL, 33UF, 10VDC, 10%, 4.5X10.6MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, TANTALUM, SOLID SMD 1UF, 35V, 20%, 1311. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, TANTALUM, SOLID SMD, 1UF, 35V, 20%, B CASE ESR 2 MOLDED. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, TANTALUM, SOLID, 50V, 0.82 UF, THROUGH HOLE AXIAL, 10%. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, TANTALUM, SURFACE MOUNT, 10 UF, 25V, POLARIZED, 20%, 2312, MARKING CODE 10-25L, 6.3X3.2MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, TAP SERIES, RADIAL, TANTALUM, 33 UF, 25 VDC, 8 MM X 11.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR,AXIAL,TANT ALUM,10U,50V,7.11X13 .46,SOLID LEADED.. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR,RADIAL,TAN TALUM,1UF,25V. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR. AXIAL, TANTALUM, 0.082UF, 100V, 10%, 3.4X7.7MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITORS, TANTALUM - POLYMER CAPACITORS, 33F, 25V, 7.30MM X 4.30MM ,PACKAGE / CASE,2917. FREE 2 YEAR RADWELL WARRANTY
CAPACITORS, TANTALUM, 10UF, 6.3V, SM, 1206/3216 10% ESR=4OHMS. FREE 2 YEAR RADWELL WARRANTY
CAPACTIOR, AXIAL, TANTALUM, 2.2UF 20V, 4X8 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACTIOR, RADIAL, TANTALUM, 22UF, 35V, 8.5X14.5 MM 5 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY
CONFORMAL COATED CAPACITOR, TANTALUM, 220MF, 10V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, 1UF, 25V, TANTALUM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, TANTALUM, 2.2UF, 35V, 10%, C CASE (6032MM), SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, TANTALUM, 4.7UF, 10V, 7.3 X 4.3 MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, TANTALUM, AXIAL, 15UF, 20V, 11MM LENGTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, TANTALUM, AXIAL, 27UF, 10V, 10%, 4.7X12.04MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, TANTALUM, SMD, 4.7UF, 25V, 6 X 3.2 X 2.8 MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TANTALUM CAPACITOR, COMMERCIAL GRADE, CASE SIZE C, 10UF RATING, 20VDC RATING, 20% TOLERANCE, SOLDER-COATED NICKEL TERMINATION FINISH, BULK REEL PACKAGING. FREE 2 YEAR RADWELL WARRANTY
MIN QTY 1500 TANTALUM CAPACITOR; CAPACITOR TYPE:GENERAL PURPOSE; CAPACITANCE:22µF; CAPACITANCE TOLERANCE:± 10%; VOLTAGE RATING:35VDC; CAPACITOR DIEL. FREE 2 YEAR RADWELL WARRANTY
MIN QTY 500 TANTALUM CAPACITOR; CAPACITOR TYPE:GENERAL PURPOSE; CAPACITANCE:22µF; CAPACITANCE TOLERANCE:± 20%; VOLTAGE RATING:25VDC; CAPACITOR DIELE. FREE 2 YEAR RADWELL WARRANTY
TANTALUM AXIAL 15UF 20V 11MM. FREE 2 YEAR RADWELL WARRANTY
TANTALUM CAPACITOR - SOLID LEADED, 50V, 4.7UF, 10% TOL . FREE 2 YEAR RADWELL WARRANTY
TANTALUM CAPACITOR, .47UF, 35V, 10%, RADIAL. FREE 2 YEAR RADWELL WARRANTY
TANTALUM CAPACITOR, 0.1 UF, 35 V, RADIAL. FREE 2 YEAR RADWELL WARRANTY
TANTALUM CAPACITOR, 0.1UF, 35V, SMD. FREE 2 YEAR RADWELL WARRANTY
TANTALUM CAPACITOR, 0.22UF, 50V, RADIAL, 10%, LEAD SPACING:2.54MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TANTALUM CAPACITOR, 0.47UF, 25V, AXIAL, 10%, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TANTALUM CAPACITOR, 0.47UF, 35V, AXIAL, 10%, 2.4X6.6MM. FREE 2 YEAR RADWELL WARRANTY
TANTALUM CAPACITOR, 0.47UF, 50V, 13 OHM, 0.1, AXIAL, CAPACITANCE:0.47 F, VOLTAGE RATING:50V, PRODUCT RANGE:T322 SERIES, CAPACITANCE TOLERANCE: 10%, CAPACITOR TERMINALS:AXIAL LEADED, PACKAGING:EACH, LEAD SPACING:-, ESR:13OHM ,ROHS COMPLIANT: YES. FREE 2...
TANTALUM CAPACITOR, 10 UF, 16 V, 3.2 OHMS, RADIAL, DIPPED, 5 X 9 MM. FREE 2 YEAR RADWELL WARRANTY
TANTALUM CAPACITOR, 10 UF, 20 V, 1 OHM, CASE CODE 1210, SMD, 3.5 X 2.8 MM. FREE 2 YEAR RADWELL WARRANTY
TANTALUM CAPACITOR, 100UF 10V 0.1 OHM 10%, 7343-31; CAPACITANCE:100ªF; VOLTAGE RATING:10V; TANTALUM CAPACITOR CASE:2917 [7343 METRIC]; PRODUCT RANGE:593D SERIES; CAPACITANCE TOLERANCE:ª 10%; OPERATING TEMPERATURE MIN:-55ªC ROHS COMPLIANT: YES. FREE 2...
TANTALUM CAPACITOR, 100UF, 10V, 0.6 OHM, 10%, CASE:2917 [7343 METRIC], ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TANTALUM CAPACITOR, 100UF, 10V, 1 OHM, 0.1, RADIAL, CAPACITANCE:100¦F, VOLTAGE RATING:10V, PRODUCT RANGE:T35X SERIES, CAPACITANCE TOLERANCE:¦ 10%, CAPACITOR TERMINALS:RADIAL LEADED, LEAD SPACING:5MM, OPERATING TEMPERATURE MIN:-55¦C ROHS COMPLIANT: YES. FREE 2...
TANTALUM CAPACITOR, 100UF, 10V, 1 OHM, 0.2, AXIAL, CAPACITANCE:100UF, VOLTAGE RATING:10V, PRODUCT RANGE:T322 SERIES, CAPACITANCE TOLERANCE:± 20%, CAPACITOR TERMINALS:AXIAL LEADED, LEAD SPACING:-, OPERATING TEMPERATURE MIN:-55°C ROHS COMPLIANT: YES. FREE 2...
TANTALUM CAPACITOR, 10UF 25V, 1.5 OHM, 0.1, 6032-28, TANTALUM CAPACITOR CASE:2312 [6032 METRIC], PRODUCT RANGE:293D SERIES, CAPACITANCE TOLERANCE: 10%, OPERATING TEMPERATURE MIN:-55C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY...
TANTALUM CAPACITOR, 10UF 35V 0.45 OHM 10%, 6032-28; CAPACITANCE:10¦F; VOLTAGE RATING:35V; TANTALUM CAPACITOR CASE:2312 [6032 METRIC]; PRODUCT RANGE:TR3 SERIES; CAPACITANCE TOLERANCE:¦ 10%; OPERATING TEMPERATURE MIN:-55¦C; ESR:0.45OHMROHS COMPLIANT: YES. FREE 2...
TANTALUM CAPACITOR, 10UF 35V, 0.3 OHM, 0.1, 7343-31; CAPACITANCE:10ªF; VOLTAGE RATING:35V; TANTALUM CAPACITOR CASE:2917 [7343 METRIC]; PRODUCT RANGE:593D SERIES; CAPACITANCE TOLERANCE:ª 10%; OPERATING TEMPERATURE MIN:-55ªC ROHS COMPLIANT: YES. FREE 2...
TANTALUM CAPACITOR, 10UF, 10V, AXIAL, 10%, ROHS COMPLIANT: NO, 2.79X7.37MM. FREE 2 YEAR RADWELL WARRANTY
TANTALUM CAPACITOR, 10UF, 20V, 1 OHM, 10%, 1411 [3528 METRIC]. FREE 2 YEAR RADWELL WARRANTY
TANTALUM CAPACITOR, 10UF, 20V, 2.9 OHM, 10%, AXIAL, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TANTALUM CAPACITOR, 10UF, 20V, AXIAL 10%; CAPACITANCE:10¦F; VOLTAGE RATING:20V; PRODUCT RANGE:150D SERIES; CAPACITANCE TOLERANCE:¦ 10%; CAPACITOR TERMINALS:AXIAL LEADED; LEAD SPACING:-; OPERATING TEMPERATURE MIN:-55¦C; ESR:- ROHS COMPLIANT: NO. FREE 2 YEAR...
TANTALUM CAPACITOR, 10UF, 20V, AXIAL 10%; CAPACITANCE:10µF; VOLTAGE RATING:20V; PRODUCT RANGE:M39003 SERIES; CAPACITANCE TOLERANCE:± 10%; CAPACITOR TERMINALS:AXIAL LEADED; LEAD SPACING:-; OPERATING TEMPERATURE MIN:-55°C; ESR:- ROHS COMPLIANT: NA. FREE 2 YEAR...
TANTALUM CAPACITOR, 10UF, 25V, 2.5 OHM, 10%, AXIAL, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TANTALUM CAPACITOR, 10UF, 25V, AXIAL 10%; CAPACITANCE:10¦F; VOLTAGE RATING:25V; PRODUCT RANGE:173 SERIES; CAPACITANCE TOLERANCE:¦ 10%; CAPACITOR TERMINALS:AXIAL LEADED; LEAD SPACING:-; OPERATING TEMPERATURE MIN:-55¦C; ESR:- ROHS COMPLIANT: NO. FREE 2 YEAR...
TANTALUM CAPACITOR, 10UF, 35V, 2 OHM, 0.05, RADIAL, CAPACITANCE:10¦F, VOLTAGE RATING:35V, PRODUCT RANGE:T35X SERIES, CAPACITANCE TOLERANCE:¦ 5%, CAPACITOR TERMINALS:RADIAL LEADED, LEAD SPACING:5MM, OPERATING TEMPERATURE MIN:-55¦C ROHS COMPLIANT: YES. FREE 2...
TANTALUM CAPACITOR, 10UF, 35V, AXIAL 10%; CAPACITANCE:10¦F; VOLTAGE RATING:35V; PRODUCT RANGE:173D SERIES; CAPACITANCE TOLERANCE:¦ 10%; CAPACITOR TERMINALS:AXIAL LEADED; LEAD SPACING:-; OPERATING TEMPERATURE MIN:-55¦C; ESR:- ROHS COMPLIANT: NO. FREE 2 YEAR...
TANTALUM CAPACITOR, 10UF, 50V, 1.6 OHM, 0.1, AXIAL, CAPACITANCE:10¦F, VOLTAGE RATING:50V, PRODUCT RANGE:T322 SERIES, CAPACITANCE TOLERANCE:¦ 10%, CAPACITOR TERMINALS:AXIAL LEADED, LEAD SPACING:-, OPERATING TEMPERATURE MIN:-55¦C ROHS COMPLIANT: YES. FREE 2...
TANTALUM CAPACITOR, 10UF, 50V, 1.6 OHM, 0.1, RADIAL, CAPACITANCE:10UF, VOLTAGE RATING:50V, PRODUCT RANGE:TAP SERIES, CAPACITANCE TOLERANCE:± 10%, CAPACITOR TERMINALS:RADIAL LEADED, LEAD SPACING:5MM, OPERATING TEMPERATURE MIN:-55°C ROHS COMPLIANT: YES. FREE 2...
TANTALUM CAPACITOR, 150UF, 15V, AXIAL 10%; CAPACITANCE:150ªF; VOLTAGE RATING:15V; PRODUCT RANGE:150D SERIES; CAPACITANCE TOLERANCE:ª 10%; CAPACITOR TERMINALS:AXIAL LEADED; LEAD SPACING:-; OPERATING TEMPERATURE MIN:-55ªC; ESR:- ROHS COMPLIANT: NO. FREE 2 YEAR...
TANTALUM CAPACITOR, 1UF, 16V, 10 OHM, 0.2, CASE:1206 [3216 METRIC]. FREE 2 YEAR RADWELL WARRANTY
TANTALUM CAPACITOR, 1UF, 35V, AXIAL, 10%, 3.43X7.26MM. FREE 2 YEAR RADWELL WARRANTY
TANTALUM CAPACITOR, 1UF, 50V, AXIAL 10%; CAPACITANCE:1µF; VOLTAGE RATING:50V; PRODUCT RANGE:M39003 SERIES; CAPACITANCE TOLERANCE:± 10%; CAPACITOR TERMINALS:AXIAL LEADED; LEAD SPACING:-; OPERATING TEMPERATURE MIN:-55°C; ESR:- ROHS COMPLIANT: NA. FREE 2 YEAR...
TANTALUM CAPACITOR, 1UF, 50V, AXIAL, 10%, ROHS COMPLIANT: NO, 2.79X7.37MM. FREE 2 YEAR RADWELL WARRANTY
TANTALUM CAPACITOR, 2.2UF, 25V, 6 OHM, 0.1, RADIAL, CAPACITANCE:2.2¦F, VOLTAGE RATING:25V, PRODUCT RANGE:T35X SERIES, CAPACITANCE TOLERANCE:¦ 10%, CAPACITOR TERMINALS:RADIAL LEADED, LEAD SPACING:5MM, OPERATING TEMPERATURE MIN:-55¦C ROHS COMPLIANT: YES. FREE 2...
TANTALUM CAPACITOR, 2.2UF, 35V, 5 OHM, 0.1, RADIAL, CAPACITANCE:2.2¦F, VOLTAGE RATING:35V, PRODUCT RANGE:T35X SERIES, CAPACITANCE TOLERANCE:¦ 10%, CAPACITOR TERMINALS:RADIAL LEADED, LEAD SPACING:5MM, OPERATING TEMPERATURE MIN:-55¦C ROHS COMPLIANT: YES. FREE 2...
TANTALUM CAPACITOR, 220UF, 16V, 0.055 OHM, 0.2, SMD, FULL REEL; CAPACITANCE:220¦F; VOLTAGE RATING:16V; TANTALUM CAPACITOR CASE:2824 [7260 METRIC]; PRODUCT RANGE:594D SERIES; CAPACITANCE TOLERANCE:¦ 20%; OPERATING TEMPERATURE MAX:85¦CROHS COMPLIANT: YES. FREE...
TANTALUM CAPACITOR, 22UF 25V, 0.7 OHM, 0.1, 7343-31; CAPACITANCE:22ªF; VOLTAGE RATING:25V; TANTALUM CAPACITOR CASE:2917 [7343 METRIC]; PRODUCT RANGE:293D SERIES; CAPACITANCE TOLERANCE:ª 10%; OPERATING TEMPERATURE MIN:-55ªC ROHS COMPLIANT: YES. FREE 2...
TANTALUM CAPACITOR, 22UF 35V, 0.6 OHM, 0.1, 7343-43, FULL REEL; CAPACITANCE:22¦F; VOLTAGE RATING:35V; TANTALUM CAPACITOR CASE:2917 [7343 METRIC]; PRODUCT RANGE:293D SERIES; CAPACITANCE TOLERANCE:¦ 10%; OPERATING TEMPERATURE MIN:-55¦CROHS COMPLIANT: YES. FREE...
TANTALUM CAPACITOR, 22UF, 15V, AXIAL, 20%, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TANTALUM CAPACITOR, 22UF, 16V, 2 OHM, 0.1, RADIAL, CAPACITANCE:22UF, VOLTAGE RATING:16V, PRODUCT RANGE:TAP SERIES, CAPACITANCE TOLERANCE:± 10%, CAPACITOR TERMINALS:RADIAL LEADED, LEAD SPACING:5MM, OPERATING TEMPERATURE MIN:-55°C ROHS COMPLIANT: YES. FREE 2...
TANTALUM CAPACITOR, 3.3UF 35V, 2.5 OHM, 10%, TAJ SERIES, OPERATING TEMPERATURE MIN:-55C, SMD 2312 (6032 METRIC), ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
TANTALUM CAPACITOR, 3.3UF 50V 1.7 OHM 10%, 7343-31; CAPACITANCE:3.3¦F; VOLTAGE RATING:50V; TANTALUM CAPACITOR CASE:2917 [7343 METRIC]; PRODUCT RANGE:293D SERIES; CAPACITANCE TOLERANCE:¦ 10%; OPERATING TEMPERATURE MIN:-55¦C ROHS COMPLIANT: YES. FREE 2...
TANTALUM CAPACITOR, 3.3UF, 35V, 4 OHM, 10%, AXIAL, 4.7X12 MM. FREE 2 YEAR RADWELL WARRANTY
TANTALUM CAPACITOR, 30V, 18UF, 20%, AXIAL, 4.7X12.04MM. FREE 2 YEAR RADWELL WARRANTY
TANTALUM CAPACITOR, 330UF, 10V, 20%, 2917 (7343), ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TANTALUM CAPACITOR, 33UF, 16V, 10%, RADIAL, LS 5MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TANTALUM CAPACITOR, 33UF, 25V, RADIAL 20%, CAPACITANCE:33F, VOLTAGE RATING:25V, PRODUCT RANGE:TAP SERIES, CAPACITANCE TOLERANCE:¦ 20%, CAPACITOR TERMINALS:RADIAL LEADED, LEAD SPACING:5MM, OPERATING TEMPERATURE MIN:-55¦C, ESR:1.2OHM ROHS COMPLIANT: YES. FREE 2 YEAR...
TANTALUM CAPACITOR, 4.7UF, 10%, 25 V, RADIAL LEADED, 2.54 MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TANTALUM CAPACITOR, 4.7UF, 25V, 10%, CASE:1411 [3528 METRIC], RADIAL, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TANTALUM CAPACITOR, 4.7UF, 35V, 10%, SMD, CASE:2312 [6032 METRIC], ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TANTALUM CAPACITOR, 4.7UF, 35V, 3 OHM, 0.1, RADIAL, CAPACITANCE:4.7 F, VOLTAGE RATING:35V, PRODUCT RANGE:T35X SERIES, CAPACITANCE TOLERANCE: 10%, CAPACITOR TERMINALS:RADIAL LEADED, LEAD SPACING:5MM, OPERATING TEMPERATURE MIN:-55 C ROHS COMPLIANT: YES.
TANTALUM CAPACITOR, 4.7UF, 35V, AXIAL 10%; CAPACITANCE:4.7¦F; VOLTAGE RATING:35V; PRODUCT RANGE:173 SERIES; CAPACITANCE TOLERANCE:¦ 10%; CAPACITOR TERMINALS:AXIAL LEADED; LEAD SPACING:-; OPERATING TEMPERATURE MIN:-55¦C; ESR:- ROHS COMPLIANT: YES. FREE 2 YEAR...
TANTALUM CAPACITOR, 4.7UF, 50V, RADIAL 10%; CAPACITANCE:4.7¦F; VOLTAGE RATING:50V; PRODUCT RANGE:199D SERIES; CAPACITANCE TOLERANCE:¦ 10%; CAPACITOR TERMINALS:RADIAL LEADED; LEAD SPACING:2.54MM; OPERATING TEMPERATURE MIN:-55¦C; ESR:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL...
TANTALUM CAPACITOR, 47UF, 10V, AXIAL, 10%, 4.57X10.67MM. FREE 2 YEAR RADWELL WARRANTY
TANTALUM CAPACITOR, 47UF, 25V, 1 OHM, 0.1, RADIAL, CAPACITANCE:47F, VOLTAGE RATING:25V, PRODUCT RANGE:TAP SERIES, CAPACITANCE TOLERANCE: 10%, CAPACITOR TERMINALS:RADIAL LEADED, LEAD SPACING:5MM, OPERATING TEMPERATURE MIN:-55C ROHS COMPLIANT: YES. FREE 2...
TANTALUM CAPACITOR, 47UF, 35V, 0.8 OHM, 0.1, RADIAL, CAPACITANCE:47UF, VOLTAGE RATING:35V, PRODUCT RANGE:TAP SERIES, CAPACITANCE TOLERANCE:± 10%, CAPACITOR TERMINALS:RADIAL LEADED, LEAD SPACING:5MM, OPERATING TEMPERATURE MIN:-55°C ROHS COMPLIANT: YES. FREE 2...
TANTALUM CAPACITOR, 6.8UF 16V RADIAL 10%, CAPACITANCE:6.8¦F, VOLTAGE RATING:16V, PRODUCT RANGE:T350 SERIES, CAPACITANCE TOLERANCE:¦ 10%, CAPACITOR TERMINALS:RADIAL LEADED, LEAD SPACING:2.54MM, OPERATING TEMPERATURE MIN:-55¦C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL...
TANTALUM CAPACITOR, 6.8UF, 16V, 10%, RADIAL, LEAD SPACING:2.5MM, ROHS COMPLIANT: YES, 5X8.5MM. FREE 2 YEAR RADWELL WARRANTY
TANTALUM CAPACITOR, 6.8UF, 35V, 2.5 OHM, RADIAL, 10%, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TANTALUM CAPACITOR, CAPACITOR TYPE:SOLID, CAPACITANCE:2.2µF, CAPACITANCE TOLERANCE:± 20%, SERIES:T322, VOLTAGE RATING:35VDC, CAPACITOR DIELECTRIC MA. FREE 2 YEAR RADWELL WARRANTY
TANTALUM CAPACITOR, CAT47U20, POLAR, T110 SERIES, 47 F, 10%, 20 V, AXIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TANTALUM CAPACITOR, GENERAL PURPOSE, 47UF, 0.8 OHM, 0.1, 7343-31, VOLTAGE RATING:16V, TANTALUM CAPACITOR CASE:2917 [7343 METRIC], T491 SERIES, CAPACITANCE TOLERANCE: 10%, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY
TANTALUM CAPACITOR, POLAR, T110 SERIES, 10 F, 10%, 35 V, AXIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TANTALUM CAPACITOR, POLAR, T350 SERIES, 10 F, 10%, 16 V, RADIAL LEADED, 2.54 MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TANTALUM CAPACITOR, POLARIZED, TANTALUM (DRY/SOLID), 25V, 10%,15UF, SURFACE MOUNT, 2812. FREE 2 YEAR RADWELL WARRANTY
TANTALUM CAPACITOR, POLARIZED, TANTALUM, 10UF, 20V, 10%, SURFACE MOUNT, 6032, 3.2 X 6 MM. FREE 2 YEAR RADWELL WARRANTY
TANTALUM CAPACITOR, SMD, 220UF, 10V, 10%, CASE:7343. FREE 2 YEAR RADWELL WARRANTY
TANTALUM CAPACITOR, SMD, 330UF, 10V, 20%, CASE:2917 [7343 METRIC], COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TANTALUM CAPACITOR, SURFACE MOUNT, 220UF, 4V, 20%, CASE CODE 3528. FREE 2 YEAR RADWELL WARRANTY
TANTALUM CAPACITOR, SURFACE MOUNT, 330UF, 10V, 10%, CASE CODE 7343. FREE 2 YEAR RADWELL WARRANTY
TANTALUM CAPACITOR, T352 SERIES, 4.7 UF, 35 V, 3 OHMS, 10% TOLERANCE, RADIAL LEADED, 5 MM LEAD SPACING, -55 TO 125 C OPERATING TEMP., CASE E, ROHS COMPLIANT. FREE 2...
TANTALUM CAPACITOR, TAJ SERIES, 20 VDC, +/- 10% TOLERANCE, 10 UF CAPACITANCE, LOW PROFILE, C CASE SIZE, -55 TO 125 DEGREES C OPERATING TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY
TANTALUM CAPACITOR, TAJ SERIES, CASE:2312 [6032 METRIC], 10UF CAPACITANCE, +/- 10% TOLERANCE, 25V, 1.8 OHM ESR. FREE 2 YEAR RADWELL WARRANTY
TANTALUM CAPACITOR. FREE 2 YEAR RADWELL WARRANTY
TANTALUM CAPACITORS - AXIAL 35V 5.6UF 10% 4.5X10.67. FREE 2 YEAR RADWELL WARRANTY
TANTALUM CAPACITORS - POLYMER SMD 10V 330UF 20% 2917 CASE. FREE 2 YEAR RADWELL WARRANTY
TANTALUM RADIAL 10UF 35V. FREE 2 YEAR RADWELL WARRANTY
TANTALUM RADIAL 2.2UF 16V. FREE 2 YEAR RADWELL WARRANTY
TANTALUM, POLYMER, 50V, 6.8UF, 20% 2917, ESR=120MOHM. FREE 2 YEAR RADWELL WARRANTY