Radwell International Datasheets for Access Points
Access points are transmitter / receivers (transceivers) that connect to a network through an interface such as a bus or connector. They receive, store, and transmit data between the wireless LAN and the wired structure.
Access Points: Learn more
| Product Name | Notes |
|---|---|
| ACCESS POINT 2MBPS,CORE UNIT ONLY NO PS & ANTENNAS. FREE 2 YEAR RADWELL WARRANTY | |
| ACCESS POINT, INDUSTRIAL IEEE, 802.11B/G/N, WIRELESS (WI-FI), LAN ACCESS, POINT/BRIDGE/CLIENT/ REPEATER. FREE 2 YEAR RADWELL WARRANTY | |
| ACCESS POINT, WIRELESS LAN ACCESS POINT, CLEANAIR TECHNOLOGY, DUAL BAND, CONTROLLER BASED, INDOOR ENVIRONMENTS, W/ INTERNAL ANTENNAS, 802.11N. FREE 2 YEAR RADWELL WARRANTY | |
| ANYBUS WIRELESS BRIDGE II-WLAN AND BLUETOOTH, ACCESS POINT OR CLIENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACCESS POINT, CISCO AIRONET, 1260 SERIES, STANDALONE WIRELESS, 48V INPUT,802.11N DUAL BAND. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACCESS POINT, CISCO CATALYST, 9117AX SERIES, 42.5-75V INPUT, INTERNAL ANTENNA;, WI-FI 6, 8X8:8 MIMO, B DOMAIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AIRONET ACCESS POINT, 2600 SERIES, 802.11N DUAL BAND, 4 - FIN/ANTENNA THREADED CONNECTIONS, VOLTAGE RATING [DC]: 48V, CURRENT RATING: 350MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AIRONET ACCESS POINT, 802.11 [AC] DUAL BAND, VOLTAGE RATING [DC]: 48V, CURRENT RATING: 350MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DUAL GATEWAY/ACCESS POINT, 2 AMP, 10-30VDC, 1 ETHERNET PORT, 1 9 PIN INPUT, 1 9 PIN OUTPUT, 1 COAXIAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DUAL GATEWAY/ACCESS POINT, REMOTE, 2 AMP, 10-30 VOLT DC, 1 RJ45 PORT, 1 ETHERNET ORT, 1 9 PIN INPUT, 1 9 PIN OUTPUT, 1 COAXIAL CONNECTION. FREE... | |
| DISCONTINUED BY MANUFACTURER, DUAL-BAND WI-FI ACCESS POINT, INDOOR, ACTIVE ARC CMS CLOUD, UAD OPERATING SYSTEM, POE POWER OVER ETHERNET 802.3AF(PD), 12V/1 AMP POWER SUPPLY, 400 MW/23DBM MAX TRANSMIT POWER, PLENUM... | |
| DISCONTINUED BY MANUFACTURER, EXTENDED RANGE IP NETWORKING, ACCESS POINT, 6-30VDC, 2 AMP MAX, 1 ETHERNET PORT, 2 SERIAL PORTS, 5 LED INDICATORS, POWERLINK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EXTENDED RANGE IP NETWORKING/ ACCESS POINT, 2 AMP MAX, 6-30VDC, 1 ETHERNET PORT, 2 COMMUNICATION PORTS, 5 LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EXTENDED RANGE IP NETWORKING/ACCESS POINT, REMOTE, 2 AMP MAX, 6-30VDC, 1 ETHERNET PORT, 1 COMMUNICATION PORT, 4 LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NETWORK ACCESS POINT WIRELESS, 48 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WIFI MODULE, 802.11, B/G/N, WIRELESS ACCESS POINT BRIDGE, IP55, 150 MBPS, 26 DBM, 15 V, INTEGRATED ANTENNA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WIRELESS ACCESS POINT, 108 MBPS, 802.11 PROTOCOL, DUAL ANTENNAS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WIRELESS ACCESS POINT, 530, WW, 48V, 260MA, MODEL RSVLC-0501. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WIRELESS ACCESS POINT, AIRONET 2600 SERIES ACESS POINT, WITH CLEANAIR, DUAL BAND, 48 VDC INPUT, 450 MBPS, ETHERNET PORT, CONSOLE PORT, STANDALONE MODE. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, WIRELESS ACCESS POINT, AIRONET, 48 VOLTS DC, 300 MBPS, 32 MB FLASH MEMORY, 2.4 GHZ/ 5 GHZ BAND. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WIRELESS ACCESS POINT, AUTONOMOUS MODULE, W/ WIFI, STATUS/ERROR/ACTIVE STATUS INDICATION, 16 MB FLASH MEMORY, 32 MB RAM, 54 MBPS DATA TRANSFER RATE, 11 CHANNEL, 13 WATT, 2.4... | |
| DISCONTINUED BY MANUFACTURER, WIRELESS ACCESS POINT, LAN 9144, 8 INCH DIAMETER, 1.82 INCH HEIGHT, DUAL RADIO, 3.47 GBPS MAX WI-FI BANDWIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WIRELESS CONTROLLER, 2500 SERIES, WITH 25 CISCO ACCESS POINTS, 100 TO 240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WIRELESS POE ACCESS POINT, N300, POWER OVER ETHERNET, LED INDICATORS, REPLACED BY TEW-755AP (VERSION V1.0R). FREE 2 YEAR RADWELL WARRANTY | |
| FIXED UNIFIED ACCESS POINT, DUAL-BAND, 802.11 N NETWORK, INTEGRATED ANTENNA, INTERFACES:, 10/100/1000BASE-T AUTOSENSING/RJ-45, MANAGEMENT CONCOLE PORT/RJ-45, STATUS LED INDICATORS, 48 VDC AP1040 INPUT, POWER SUPPY/INJECTOR: 100-240 VAC, 50/60 HZ, 350... | |
| NETWORKING ROUTER WIRELESS ACCESS POINT. FREE 2 YEAR RADWELL WARRANTY | |
| OUTDOOR ACCESS POINT, LIGHTWEIGHT, 802.11 A/B/G, 4.9 PUBLIC SAFETY. FREE 2 YEAR RADWELL WARRANTY | |
| RADIO ACCESS POINT, WIRELESS AIRONET 1232, 16MB RAM. FREE 2 YEAR RADWELL WARRANTY | |
| WIRELESS ACCESS POINT, AIRONET 3802I, 2 WIFI DUAL BAND, 802.11AC W2 AP W'CA, 4X4 MIMO WITH 3 SPATIAL STREAMS, MOD, INTERNAL ANTENNA. FREE 2 YEAR RADWELL WARRANTY | |
| WIRELESS ACCESS POINT, AIRONET, 48VDC, 300MBPS. FREE 2 YEAR RADWELL WARRANTY |