1A 100V NPN BJT Power Transistor TO-220 Product overview: TIP29CG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 100V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 1A, 100V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP29CG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 212838-TIP29CG
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: NPN
Family Name: TIP29C
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 700mV @ 125mA, 1A
Collector Cut-off Current(Max): 300μA
Typical Gain (hFE) (Min): 15 @ 1A, 4V
Maximum Power Dissipation: 2W
Alternative Parts (Cross-Reference): TIP29C Lead Free; TIP29C;
Introduction Date: September 01, 2005
ECCN: EAR99
Country of Origin: Vietnam
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 100V 1A 3MHz 2W Through Hole TO-220
NPN Power Transistor 100V 1A 80W TO220
NPN Power Transistor 100V 1A 80W TO220
TRANS NPN 100V 1A TO220
BIP T0220 NPN 1A 100V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, BIPOLAR; NPN BIPOLAR; SILICON; TO-220 AB; 100; 100; 5; 0.4 ADC IB
TRANS NPN 100V 1A TO220
Bipolar Transistors - BJT 1A 100V 30W NPN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Radwell International | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-TIP29CG | 212838-TIP29CG | TIP29CGOS-ND | 7905494 | TIP29CG | 18717797 | 70099574 | TIP29CG | TIP29CG |
| Product Name | 1A 100V TO-220 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - TIP29CG | Single Bipolar Transistors | Bipolar Transistors | Single Bipolar Transistors | Transistor | TRANSISTOR, BIPOLAR; NPN BIPOLAR; SILICON; TO-220 AB; 100; 100; 5; 0.4 ADC IB | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN; NPN | NPN | NPN | NPN; NPN | NPN | |||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||||
| VCEO | 100 volts | 100 volts | 100 volts | 100 volts | |||||
| VCBO | 100 volts | 100 volts | |||||||
| fT | 3 MHz |