STMicroelectronics, Inc. Single FETs, MOSFETs STP20NM50

Description
N-Channel 500V 20A (Tc) 192W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 500V 20A (Tc) 192W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-2663-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-2663-5-ND
Single FETs, MOSFETs 497-2663-5-ND
N-Channel 500V 20A (Tc) 192W (Tc) Through Hole TO-220

N-Channel 500V 20A (Tc) 192W (Tc) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP20NM50 - 142832-STP20NM50 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP20NM50
142832-STP20NM50
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP20NM50 142832-STP20NM50
Manufacturer: STMicroelectronics Win Source Part Number: 142832-STP20NM50 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 192W (Tc) Family Name: STP20NM50 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 20A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 56nC @ 10V Max Input Capacitance: 1480pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 250 mOhm @ 10A, 10V Alternative Parts (Cross-Reference): MDP16N50GTH; IRFB18N50K; SiHFB18N50K ; SiHFB18N50K-E3 ; Introduction Date: November 30, 2001 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 142832-STP20NM50
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 192W (Tc)
Family Name: STP20NM50
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 20A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 56nC @ 10V
Max Input Capacitance: 1480pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 250 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): MDP16N50GTH; IRFB18N50K; SiHFB18N50K ; SiHFB18N50K-E3 ;
Introduction Date: November 30, 2001
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
500V 20A TO-220 MOSFET Transistor
278-STP20NM50
500V 20A TO-220 MOSFET Transistor 278-STP20NM50
500V 20A N-CH MOSFET, 250mR Rds On, TO-220 Product overview: STP20NM50 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 20A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 20A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP20NM50 can be used for catalog matching and distributor lookup.

500V 20A N-CH MOSFET, 250mR Rds On, TO-220 Product overview: STP20NM50 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 20A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 20A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP20NM50 can be used for catalog matching and distributor lookup.

Supplier's Site
Mosfet Transistor, N Channel, 20 A, 550 V, 250 Mohm, 10 V, 4 V Rohs Compliant Stmicroelectronics - 33R1270 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 20 A, 550 V, 250 Mohm, 10 V, 4 V Rohs Compliant Stmicroelectronics
33R1270
Mosfet Transistor, N Channel, 20 A, 550 V, 250 Mohm, 10 V, 4 V Rohs Compliant Stmicroelectronics 33R1270
MOSFET Transistor, N Channel, 20 A, 550 V, 250 mohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 20 A, 550 V, 250 mohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site
Transistor - 16463237 - Radwell International
Willingboro, NJ, United States
Transistor
16463237
Transistor 16463237
MOSFET TRANSISTOR, N CHANNEL, 20 A, 550 V, 250 MOHM, 10 V, 4 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET TRANSISTOR, N CHANNEL, 20 A, 550 V, 250 MOHM, 10 V, 4 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 500 Volt 20 Amp

MOSFET N-Ch 500 Volt 20 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP20NM50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP20NM50
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP20NM50
MOSFET N-CH 500V 20A TO220AB

MOSFET N-CH 500V 20A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-2663-5-ND 142832-STP20NM50 278-STP20NM50 33R1270 16463237 STP20NM50 STP20NM50
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP20NM50 500V 20A TO-220 MOSFET Transistor Mosfet Transistor, N Channel, 20 A, 550 V, 250 Mohm, 10 V, 4 V Rohs Compliant Stmicroelectronics Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-3 TO-220; TO-220-3
V(BR)DSS 500 volts
Unlock Full Specs
to access all available technical data