STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW52NK25Z STW52NK25Z

Description
Manufacturer: STMicroelectronics Win Source Part Number: 212439-STW52NK25Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 52A (Tc) Gate-Source Threshold Voltage: 4.5V @ 150μA Max Gate Charge: 160nC @ 10V Max Input Capacitance: 4850pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 45 mOhm @ 26A, 10V Alternative Parts (Cross-Reference): IXTK62N25; H5N2305PF-E; STW52NK25Z; FKP250A; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 212439-STW52NK25Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 52A (Tc) Gate-Source Threshold Voltage: 4.5V @ 150μA Max Gate Charge: 160nC @ 10V Max Input Capacitance: 4850pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 45 mOhm @ 26A, 10V Alternative Parts (Cross-Reference): IXTK62N25; H5N2305PF-E; STW52NK25Z; FKP250A; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW52NK25Z - 212439-STW52NK25Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW52NK25Z
212439-STW52NK25Z
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW52NK25Z 212439-STW52NK25Z
Manufacturer: STMicroelectronics Win Source Part Number: 212439-STW52NK25Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 52A (Tc) Gate-Source Threshold Voltage: 4.5V @ 150μA Max Gate Charge: 160nC @ 10V Max Input Capacitance: 4850pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 45 mOhm @ 26A, 10V Alternative Parts (Cross-Reference): IXTK62N25; H5N2305PF-E; STW52NK25Z; FKP250A; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 212439-STW52NK25Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 52A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 150μA
Max Gate Charge: 160nC @ 10V
Max Input Capacitance: 4850pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 45 mOhm @ 26A, 10V
Alternative Parts (Cross-Reference): IXTK62N25; H5N2305PF-E; STW52NK25Z; FKP250A;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Zener 250V 52A MOSFET Transistor
278-STW52NK25Z
Zener 250V 52A MOSFET Transistor 278-STW52NK25Z
250V 52A N-CH MOSFET TO-247 45mR Zener Protected Product overview: STW52NK25Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 250V, 52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Zener, 250V, 52A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW52NK25Z can be used for catalog matching and distributor lookup.

250V 52A N-CH MOSFET TO-247 45mR Zener Protected Product overview: STW52NK25Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 250V, 52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Zener, 250V, 52A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW52NK25Z can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - 497-4428-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-4428-5-ND
Single FETs, MOSFETs 497-4428-5-ND
N-Channel 250V 52A (Tc) 300W (Tc) Through Hole TO-247-3

N-Channel 250V 52A (Tc) 300W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW52NK25Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW52NK25Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW52NK25Z
MOSFET N-CH 250V 52A TO247-3

MOSFET N-CH 250V 52A TO247-3

Supplier's Site
Mosfet, N Channel, 250V, 52A, To-247; Channel Type Stmicroelectronics - 33R1331 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 250V, 52A, To-247; Channel Type Stmicroelectronics
33R1331
Mosfet, N Channel, 250V, 52A, To-247; Channel Type Stmicroelectronics 33R1331
MOSFET, N CHANNEL, 250V, 52A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:26A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 250V, 52A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:26A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor - 38979722 - Radwell International
Willingboro, NJ, United States
Transistor
38979722
Transistor 38979722
MOSFET, N CHANNEL, 250V, 52A, TO-247; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:250V; CONTINUOUS DRAIN CURRENT ID:26A; ON RESISTANCE RDS(ON):0.033OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET, N CHANNEL, 250V, 52A, TO-247; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:250V; CONTINUOUS DRAIN CURRENT ID:26A; ON RESISTANCE RDS(ON):0.033OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 250 Volt 52 Amp Zener SuperMESH

MOSFET N-Ch 250 Volt 52 Amp Zener SuperMESH

Buy Now Datasheet
Single FETs, MOSFETs - STW52NK25Z - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW52NK25Z
Single FETs, MOSFETs STW52NK25Z
MOSFET N-CH 250V 52A TO247-3

MOSFET N-CH 250V 52A TO247-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Radwell International VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 212439-STW52NK25Z 278-STW52NK25Z 497-4428-5-ND STW52NK25Z 33R1331 38979722 STW52NK25Z STW52NK25Z
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW52NK25Z Zener 250V 52A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Channel, 250V, 52A, To-247; Channel Type Stmicroelectronics Transistor MOSFET Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 250 volts 250 volts
PD 300000 milliwatts 300000 milliwatts 300000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data