STMicroelectronics, Inc. Single FETs, MOSFETs STW15NK90Z

Description
N-Channel 900V 15A (Tc) 350W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 900V 15A (Tc) 350W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-3557-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-3557-5-ND
Single FETs, MOSFETs 497-3557-5-ND
N-Channel 900V 15A (Tc) 350W (Tc) Through Hole TO-247-3

N-Channel 900V 15A (Tc) 350W (Tc) Through Hole TO-247-3

Buy Now Datasheet
MOSFETs - 6875257 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6875257
MOSFETs 6875257
MOSFET N-Ch 900V 15A SuperMESH TO247

MOSFET N-Ch 900V 15A SuperMESH TO247

Supplier's Site
MOSFETs - 6875257P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6875257P
MOSFETs 6875257P
MOSFET N-Ch 900V 15A SuperMESH TO247

MOSFET N-Ch 900V 15A SuperMESH TO247

Supplier's Site
MOSFETs - 9206620 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9206620
MOSFETs 9206620
MOSFET N-Ch 900V 15A SuperMESH TO247

MOSFET N-Ch 900V 15A SuperMESH TO247

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW15NK90Z - 037258-STW15NK90Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW15NK90Z
037258-STW15NK90Z
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW15NK90Z 037258-STW15NK90Z
Manufacturer: STMicroelectronics Win Source Part Number: 037258-STW15NK90Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 350W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 4.5V @ 150μA Max Gate Charge: 256nC @ 10V Max Input Capacitance: 6100pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 550 mOhm @ 7.5A, 10V Alternative Parts (Cross-Reference): IXFH18N100Q3; STW22N95K5; STW10N105K5; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 037258-STW15NK90Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 350W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 900V
Continuous Drain Current at 25°C: 15A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 150μA
Max Gate Charge: 256nC @ 10V
Max Input Capacitance: 6100pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 550 mOhm @ 7.5A, 10V
Alternative Parts (Cross-Reference): IXFH18N100Q3; STW22N95K5; STW10N105K5;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
900V 15A MOSFET Transistor
278-STW15NK90Z
900V 15A MOSFET Transistor 278-STW15NK90Z
900V 15A N-CH MOSFET TO-247 400mR Rds(on) Product overview: STW15NK90Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW15NK90Z can be used for catalog matching and distributor lookup.

900V 15A N-CH MOSFET TO-247 400mR Rds(on) Product overview: STW15NK90Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW15NK90Z can be used for catalog matching and distributor lookup.

Supplier's Site
Transistor - 36404387 - Radwell International
Willingboro, NJ, United States
Transistor
36404387
Transistor 36404387
POWER FIELD-EFFECT TRANSISTOR, 15A I(D), 900V, 0.55OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 15A I(D), 900V, 0.55OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single FETs, MOSFETs - STW15NK90Z - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW15NK90Z
Single FETs, MOSFETs STW15NK90Z
MOSFET N-CH 900V 15A TO247-3

MOSFET N-CH 900V 15A TO247-3

Supplier's Site Datasheet
Mosfet, N Channel, 900V, 15A, To-247; Channel Type Stmicroelectronics - 33R1318 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 900V, 15A, To-247; Channel Type Stmicroelectronics
33R1318
Mosfet, N Channel, 900V, 15A, To-247; Channel Type Stmicroelectronics 33R1318
MOSFET, N CHANNEL, 900V, 15A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:900V; Continuous Drain Current Id:15A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 900V, 15A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:900V; Continuous Drain Current Id:15A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW15NK90Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW15NK90Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW15NK90Z
MOSFET N-CH 900V 15A TO247-3

MOSFET N-CH 900V 15A TO247-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 900 Volt 15 Amp Zener SuperMESH

MOSFET N-Ch 900 Volt 15 Amp Zener SuperMESH

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-3557-5-ND 6875257 6875257P 037258-STW15NK90Z 278-STW15NK90Z 36404387 STW15NK90Z 33R1318 STW15NK90Z STW15NK90Z
Product Name Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW15NK90Z 900V 15A MOSFET Transistor Transistor Single FETs, MOSFETs Mosfet, N Channel, 900V, 15A, To-247; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type TO-247; TO-247-3 TO-247; To-247 TO-247; TO-247 TO-247; SOT3; TO-247-3 TO-247; TO-247-3 TO-3; TO-247 Through Hole
MOSFET Operating Mode Enhancement
Number of units in IC 1
V(BR)DSS 900 volts 900 volts
Unlock Full Specs
to access all available technical data