onsemi Transistor TN4033

Description
TRANS GP BJT PNP 80V 1A 1000MW 3-PIN TO-226AE BULK. FREE 2 YEAR RADWELL WARRANTY
Description
TRANS GP BJT PNP 80V 1A 1000MW 3-PIN TO-226AE BULK. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 85917123 - Radwell International
Willingboro, NJ, United States
Transistor
85917123
Transistor 85917123
TRANS GP BJT PNP 80V 1A 1000MW 3-PIN TO-226AE BULK. FREE 2 YEAR RADWELL WARRANTY

TRANS GP BJT PNP 80V 1A 1000MW 3-PIN TO-226AE BULK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 85917123
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRF7805Q-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
DC - 3.5 GHz, 100 Watt, 28 V GaN RF Power Transistor - TGF2929-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 14 dB
View Details
4 suppliers