Radwell International Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
| Product Name | Notes |
|---|---|
| (PRICE/EA) FILM CAPACITOR, 1UF 630WV +/-10% *NO PB* ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC) CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, 0508, CAPACITANCE:0.1¦F, VOLTAGE RATING:50V, CERAMIC CAPACITOR CASE:0508 [1220 METRIC], CAPACITANCE TOLERANCE:¦ 10%, DIELECTRIC CHARACTERISTIC:X7R, PRODUCT RANGE:-, MSL:MSL 1 - UNLIMITED ROHS COMPLIANT:. FREE... | |
| (PRICE/TC) CERAMIC CAPACITOR, 2.2UF, 50V, X7R, 10%, 1210, CAPACITANCE:2.2¦F, VOLTAGE RATING:50V, CERAMIC CAPACITOR CASE:1210 [3225 METRIC], CAPACITANCE TOLERANCE:¦ 10%, DIELECTRIC CHARACTERISTIC:X7R, PRODUCT RANGE:-, MSL:MSL 1 - UNLIMITED ROHS COMPLIANT:. FREE... | |
| (PRICE/TC) SMD MULTILAYER CERAMIC CAPACITOR, 0.47 F, 10%, X7R, 100 V, 1812 [4532 METRIC] ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC) TANTALUM CAPACITOR, 0.1UF, 35V, AXIAL 10%; CAPACITANCE:0.1µF; VOLTAGE RATING:35V; PRODUCT RANGE:173 SERIES; CAPACITANCE TOLERANCE:± 10%; CAPACITOR TERMINALS:AXIAL LEADED; LEAD SPACING:-; OPERATING TEMPERATURE MIN:-55°C; ESR:- ROHS COMPLIANT: YE. FREE 2... | |
| 15MFD 370/440VOVALRUNCAPAC ITOR. FREE 2 YEAR RADWELL WARRANTY | |
| 20MFD 370V OVAL RUN CAPACITOR. FREE 2 YEAR RADWELL WARRANTY | |
| 220 F 16 V ALUMINUM ELECTROLYTIC CAPACITORS RADIAL, CAN - 2000 HRS @ 105C (8.00MM X 16.50MM). FREE 2 YEAR RADWELL WARRANTY | |
| 25/5MFD 440VDUALROUNDCAPACIT OR. FREE 2 YEAR RADWELL WARRANTY | |
| 5 WATT, SURMETIC 40 ZENER VOTALGE REGULATOR, ZENER VOLTAGE RANGE 3.3V-200V, SURGE RATING 180W @ 8.3MS, . FREE 2 YEAR RADWELL WARRANTY | |
| 50/7.5MFD 440V RND RUN CAPAC.. FREE 2 YEAR RADWELL WARRANTY | |
| 55/5MFD 440V RND RUN CAPACITOR. FREE 2 YEAR RADWELL WARRANTY | |
| 60/5MFD 440V RND RUN CAPACITOR. FREE 2 YEAR RADWELL WARRANTY | |
| AC MOTORSTART CAPACITOR, 240UF MICROFARAD, 125VAC, 50/60HZ, ROUND, 1/4 INCH SPADE CONNECTFOR, TL AND SC MODEL COMPRESSORS. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINIUM ELECTROLYTIC CAPACITOR, TXW SERIES, 180 - F, - 20%, 200 V, 16 MM, RADIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINIUM ELECTROLYTIC CAPACITOR, ZLJ SERIES, 150 - F, - 20%, 100 V, 12.5 MM, RADIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINIUM POLYMER CAP, 15UF, 100V, SMD; CAPACITANCE:15 F; VOLTAGE RATING:100V; PRODUCT RANGE:SXV SERIES; AE CAPACITOR CASE:RADIAL CAN - SMD; ESR:0.06OHM; LIFETIME @ TEMPERATURE:1000 HOURS @ 125 C; OPERATING TEMPERATURE MIN:-55... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 200V, 20%, RADIAL, CAPACITANCE:330µF, VOLTAGE RATING:200V, PRODUCT RANGE:KXW SERIES, CAPACITANCE TOLERANCE:± 20%, CAPACITOR TERMINALS:RADIAL LEADED, LIFETIME @ TEMPERATURE:2000 HOURS @ 105°C ROHS COMPLIANT: YES. FREE 2... | |
| ALUMINUM ELECTROLYTIC CAPACITORS, RADIAL, 3300 F, 450 V, 20%, CAN -SCREW TERMINALS, 30MOHM @ 100HZ, 8000 HRS, @ 85C. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITORS, RADIAL, SNAP IN, 680UF, 200V, 35 MM X 20 MM. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ORGANIC POLYMER CAPACITORS 22UF 50 VOLTS 20% . FREE 2 YEAR RADWELL WARRANTY | |
| ARC SUPPRESSION / SNUBBER NETWORK, QUENCHARC Q SERIES, 0.1UF, 20%, 39OHM, 2-WATT, 480V. FREE 2 YEAR RADWELL WARRANTY | |
| AXIAL CAPACITOR, 5000 +, 100 UF, 16 V. FREE 2 YEAR RADWELL WARRANTY | |
| BMI Components 091A028B330BD4A | |
| BMI Components 092A161B250DE8X | |
| CAP, 200¦F, 260VAC, ALU ELEC, CAN, CAPACITANCE:200¦F, VOLTAGE RATING:260VAC, PRODUCT RANGE:MS SERIES, LIFETIME @ TEMPERATURE:500 HOURS @ 60¦C, CAPACITANCE TOLERANCE:¦ 10%, CAPACITOR TERMINALS:QUICK CONNECT, SNAP-IN, DIAMETER:39MM, ROHS COMPLIANT: YES. FREE... | |
| CAP, 470ªF, 200V, 20%; CAPACITANCE:470ªF; VOLTAGE RATING:200V; PRODUCT RANGE:BXW SERIES; CAPACITANCE TOLERANCE:ª 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:18MM; LEAD SPACING:7.5MM; HEIGHT:40MM; OPERATING TEMPERATURE MIN:-40ªC;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY... | |
| CAP, 82µF, 200V, 20% ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPAC 80 MFD 220V ROUND W/ BKT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITANCE, 50 PF, 15000 VDC, NON POLAR, 10% TOLERANCE, NPO, LENGTH 1.66, DIAMETER 1.16. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOE, SURFACE MOUNT, ALUMINUM POLYMER, 39UF, 20V, 8X7MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR , 21UF, 400VAC, 50/60HZ, +3 -3 PERCENT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR .068 600V. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR .22UF 100OHM 250VAC 630VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR .33-1000DC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR .5MFD 600VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR / CERAMIC DISC, NPO TYPE, 20 MF, 1 KV, 1000 + 5%. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 1000VDC 3X47MFD 3X220OHMS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 10UF+5% 440V-60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 12.5UF 370VAC 60HZ DIELEKTROL. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 12000UF 350WVDC 400DC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 1500VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 158-190MFD 110/125VAC 60CYCLE. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 165VAC 60HZ 161-193MFD. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 189-227UF 330VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 1MF 600VDC/250VAC 220OHMS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 370VAC 10MFD FOR MOTOR. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 370VAC 65MFD. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 400VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 440VAC 55MFD. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 470UF 385V 5PIN. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 480VAC 3PHASE 60HZ 10000AFC PROTECTED. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 55UF 240VAC 3PERCENT TOLERANCE. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 6P ELECTOLYTIC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 6UF 660V. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ALUM ELEC 220UF, 63V, 20%, AXIAL; CAPACITANCE:220¦F; CAPACITANCE TOLERANCE:¦ 20%; VOLTAGE RATING:63V; LIFE TIME @ TEMPERATURE:2000 HOURS @ 1. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ALUM ELEC 47UF, 63V, 20%, AXIAL; CAPACITANCE:47¦F; CAPACITANCE TOLERANCE:¦ 20%; VOLTAGE RATING:63V; LIFE TIME @ TEMPERATURE:2000 HOURS @ 125. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ALUM ELECT, 1200UF, 100V, 20%, RADIAL; CAPACITANCE:1200F; CAPACITANCE TOLERANCE: 20%; VOLTAGE RATING:100V; LIFE TIME @ TEMPERATURE:2000 HOUR. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR CERAMIC, 0.56UF, 100V, 10%, SMD 1812. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR FIXED, 2200MFD, 63VDC, ALUM ELECTROLYTIC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR NOISE FILTER. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR OIL-FILLED 28UF 240VAC 60HZ 2.3INCH. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR POLYESTER FILM 0.022UF, 630V, 5%, RADIAL, CAPACITANCE:22000PF, VOLTAGE RATING:630V, DIELECTRIC TYPE:METALLIZED PET, CAPACITANCE TOLERANCE:¦ 5%, PRODUCT RANGE:160 SERIES, CAPACITOR CASE STYLE:-, LEAD SPACING:10MM ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| CAPACITOR POLYMER ALUM, 39UF, 16V, 20%, SMD; CAPACITANCE:39ªF; CAPACITANCE TOLERANCE:ª 20%; VOLTAGE RATING:16V; LIFE TIME @ TEMPERATURE:2000 HOURS @ 1. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR POLYPROPYLENE PP FILM 0.1UF, 630V, 10%, RADIAL; DIELECTRIC TYPE:METALLIZED PP; CAPACITOR CASE STYLE:RADIAL BOX - 2 PIN; CAPACITANCE:0.1µF; CAPACITANCE TOLERANCE:± 10%; VOLTAGE RATING VAC:400V; VOLTAGE RATING VDC:630V ROHS COMPLIANT:... | |
| CAPACITOR, 0.022-100DC .068UF. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 0.82 UF, 50 V, FILM METALLIZED POLYESTER AXIAL. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 1.0-10.0UF, 275-280VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 10MFD, 370VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 15 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 15UF +/-6%, 440 VAC 50/60 HZ, 70 C MAX. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 16 V, 100 UF, TYPE: BPAM, AXIAL LEADED, HIGH VOLTQAGE, (PRICE / EACH). FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 173D SERIES, TANTALUM, 47 UF CAPACITANCE, 35 VDC RATING, AXIAL, 7X14MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 199D SERIES, RADIAL TERMINATION, 150 UF CAPACITANCE, 16 VDC, 10% TOLERANCE . FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 2 TABS SMD, SUPERCAPACITOR, .2F, 3.3V, -20+80, 6.8X1.4 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 200PF, 10PERCENT, 15KVDC, CERAMIC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 200VDC, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 21.8 .134UF, 150 KV BIL, 27 KVAR, SINGLE PHASE, 1 POLE, 24000 VDC / 26400 VDC MAX, 50/60 HZ, INVERTED MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 2200 UF, 450 VDC, 20 A, -40 TO 105 TEMP RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 220UF, 16V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 2400MFD, 450VDC, MAX SURGE 525VDC, . FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 250 VDC, 820 MFD, AXIAL. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 250V, 6800µF, SCREW TYPE, BOLT MOUNTING, 85°C. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 270 - 324 MFD, 110 - 125 VAC, 50 / 60 HZ, BLACK, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 270UF, 16V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 2UF AT 5 PERCENT, 420 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 30MFD, 440V, OVAL RUN CAPACITOR. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 30UF, 370VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 360 F, 3.2 MOHM, THROUGH HOLE, SNAP IN, CAN, 35 X 64 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 370 V, 40/4 MICROFARAD, ROUND. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 370/440 VAC, 50/60 HZ, 10,000 AFC, 45 MFD, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 400VDC, 450SURG, 2700UF. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 50F, 2.7V, -10 +20%, RADIAL, 18MM X 42MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 5MFD, 440V, OVAL RUN CAPACITOR. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 6.8 OHMS, 385 V, -10/+50 TOLERANCE, THROUGH HOLE, AXIAL, 2 TERMINALS, BLUE, ROUND (CYLINDRICAL). FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 680 UF, 450 VDC, ±20%, 85ºC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 6800PF, 630V, 10%, 5.5 X 11 MM, AXIAL. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 7.5 MICROFARAD, OVAL RUN, 370VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALU ELEC, POLYMER, 100UF, 20V, RAD, CAPACITANCE:100F, VOLTAGE RATING:20V, AE CAPACITOR CASE:RADIAL LEADED, PRODUCT RANGE:OS-CON SEP SERIES, ESR:0.035OHM, LIFETIME @ TEMPERATURE:3000 HOURS @ 105C ROHS COMPLIANT: YES. FREE 2... | |
| CAPACITOR, ALUM ELECT, 1200UF 75V, 3 PIN RADIAL, 1 3/8 X 2 1/8. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 120UF, 100V, 20%, RADIAL, ZLH SERIES, LIFETIME @ TEMPERATURE: 10000 HOUR @ 105C, 10MM X 23MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 1500 UF, 25V, TOLERANCE 10%, 3 PIN, SNAP, 18 X 40 MM.. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 2.2UF 50 VDC, 20%, TTA SERIES, LIFETIME @ TEMPERATURE: 2000 HOUR @ 85C, AXIAL, 5MM X 13MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 2000UF, 450V, LARGE COMPUTER CAP., SCREW TERMINAL, 76X105MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 330UF 200V, 20%, KXW SERIES, LIFETIME @ TEMPERATURE: 2000 HRS @ 105°C, RADIAL, 18MM X 32MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 3900 UF, 10 V, 20%, RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 950 UF, 500 V, CGS SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 10000UF, 25V, LEAD SPACE 7.5MM, 18 X 41.50MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 1000UF, 35V, 20%, 12.5X16 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 10UF, 450V, 20%, 10X20MM, 5MM LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, SCREW IN, 3000UF, 75 VOLT, 36MMX106MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM POLYMER, 47UF, 16V, SMD, 20%, 5 X 4.4 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM, 30UF, 4340VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM, 470 UF, 350 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM, 4700 UF, 063 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMN ELECTRI, 1500F, 400V, RADIAL, CAN - 5 LEAD, 40X104MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL VERTICAL, SUPERCAPACITOR, 47MF 47000UF .047F, 5.5V, 1000 HRS @ 70°C . FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, .1UF, 630V, 10%, 10.5 X 29 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, 10UF, 75V, 10%, TANTALUM, 7.34X17.42MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, 22UF, 75V, 5 OHM, 10%, TANTALUM, 5.56X15.45MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ALUM ELECTROLYTIC, 100UF, 50V, 8X16 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 1UF, 50V, 5X12 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 470UF, 16V,13X22MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, NON-POLAR, 100UF, 50V, 20%, 13X31MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ELECTROLYTIC TANTALEX, .22UF, 100V, 10%, 3.4X7.2MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ELECTROLYTIC, 1000UF, 63V, 16X31 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ELECTROLYTIC, 100UF, 200V, 16X41.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ELECTROLYTIC, 100UF, 50V, NON-POLAR, 10X21MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ELECTROLYTIC, 10UF, 450V, 12.5X25 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ELECTROLYTIC, 10UF, 50V, 5X13 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ELECTROLYTIC, 2.2UF, 350V, 8X16 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ELECTROLYTIC, 68 UF, 385 V, 21 X 38MM, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ELECTROLYTIC, 8.2 UF, 35V , 7X17 MM, INSULATED SLEEVE. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, FILM, .0022UF (2200PF), 400 VDC, 5.5X11.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, FILM, .047UF, 630V AC, 5%, 125C, 8X20.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, FILM, .1UF, 10%, 1.2KV DC, 55V AC, 14X34 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, FILM, .1UF, 2000V DC, 650V AC, 10%, 20X34 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, FILM, .1UF, 400V, +10%, 8.5X20.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, FILM, .22UF, 1200 VDC / 550 VAC, 10%, 19.5X34 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, FILM, 1UF, 1.2KV, 10%, 32X46 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, POLYESTER FILM, 0.047UF, 80VDC, 55VAC, 10%, 5.3X15.75MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, TANTALUM, .1UF 35V, 20%, 3.43X7.46. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, TANTALUM, .33UF, 35V, 10%, 2.4X6.6 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, TANTALUM, .47UF, 50V, 20%, 2.8X7.4MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, TANTALUM, 0.22UF, 20V, 20%, 3.43X7.26MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, TANTALUM, 10 UF, 20 VDC, 4.57 MM X 8.9 MM, MOLDED, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, TANTALUM, 10%, .47U, 50V, 2.8X7.4MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, TANTALUM, 10%, 3.3UF, 50V, 4.7X12.04 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, TANTALUM, 12UF, 35V 7X17MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, TANTALUM, 180 UF, 75 VDC, 10.31 MM X 23.4 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, TANTALUM, 1UF, 35V, 10%, 2.8X7.4 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, TANTALUM, 2.2UF, 35V, 10%, 4.57X8.76 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, TANTALUM, 22UF, 20V, 10%, 4.57X10.67 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, TANTALUM, 270UF, 10V, 10%, 7.34 X 17.42MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, TANTALUM, 33UF, 10%, 15V, 4.57X10.67 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, TANTALUM, 6.8UF, 100V, 7.34X17.42 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, TANTALUM, 82UF, 10V, 10%, 7.34X17.42MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, TANTALUM, SOLID, .39UF, 50V, 3.4X7.3MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, CERAMIC, 2 PF, 0.5 KVDC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, CERAMIC, SMD, 47UF, 16V, 20%, 1210(3225 METRIC), 3.2X2.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, CN ,S 10/75 AL. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, DRY TYPE, 400 WATT, 300 V, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, DUAL VOLTAGE, 370/440 V, 15 MFD, -40 TO 85 C TEMP RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, EDLC, SUPERCAPACITOR, SERIES DZ, -20% +80%, ESR 80MOHM, 50 F, 2.5 V, 1000 HRS @ 70C, RADIAL, CAN - SNAP-IN, 25MM DIAMETER, 42MM HEIGHT, 10MM LEAD SPACING. FREE 2... | |
| CAPACITOR, ELECTOLYTIC, RADIAL, 1000UF, 35V, 12.5X20 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ELECTROLIC, 4600UF, 400VDC, 450 SUGE. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ELECTROLYTIC POLYMER, 180UF, 16V, SMD, 10X8 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ELECTROLYTIC, 2200UF, 400V, TERMINAL, 20%, LS 22MM, 85C, 51X109MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ELECTROLYTIC, 4000UF, 350V, TERMINAL, 20%, STUD, LS 34MM, 76X108MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ELECTROLYTIC, AXIAL, 15000UF, 25 VDC, 20%, 25X51 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ELECTROLYTIC, RADIAL, 5600UF, 16V., 16X25MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ELECTROLYTIC, SCREW TERMINALS WITH STUD, 7000UF, 400V, LS 31.7MM, 85C, 90X135 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ELECTROLYTIC, SCREW TYPE, 4700MFD, 100V, 50 X 54.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, FILM, 0.1UF, 250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, FILM, 2 UF, 450 V, QUICK CONNECT, 37 X 14.6 X 265.35 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, FILM, 30 UF, 370 V, QC TERMINALS, 1.75" X 2.5". FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, FILM, RADIAL, 20 UF, 250 VAC, 2 WIRE LEADS, NO MOUNTING TAB. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, HERMETICALLY SEALED, TANTALUM, 2.7UF 35V, 10%, LIFETIME @ TEMP: 1000 HRS @ 125°C, AXIAL 4.7M X 12 MM, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, MALLORY, 110-125 VAC, ROUND. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, MORTOR RUN, 4 UF, 370 V, OVAL, 4 MFD. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, MOTOR RUN, 1.5UF, 450VAC, 37X15X26MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, MOTOR RUN, 20 MFD RATING, 370 VAC, 50-60 HZ, OVAL, ALUMINUM CASE. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, MOTOR RUN, 20 UF, 275 V, 5%, OVAL, 55.13 X 35.06 X 65.04 MM, QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, MOTOR RUN, 25MFD RATING, 370VAC, 50-60HZ, OVAL, ALUMINUM CASE. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, MOTOR RUN, 270-324 MFD, 110/125 VAC, ROUND. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, MOTOR RUN, 440/370 VAC, 15 MFD, OVAL. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, MOTOR RUN, 6 UF, 370 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, MOTOR RUN, 7.5MFD, 370VAC, 50/60HZ, OVAL. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, MOTOR RUN, OVAL, 15UF, +6 -6%, 440VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, MOTOR START CAPACITOR, 400-480 8MFD, 110/125VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, MOTOR START, 189-227UF, 110-125V. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, MOTOR START, 28-33UF, 330VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, MOTOR STARTING, 56-72 MFD, 250/220 VAC, ROUND. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, MULTILAYER, CERAMIC, 0.01 UF, 1 KVDC, SMD. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, MULTILAYER, CERAMIC, 0.22 UF, 2220, 600 VDC, SMD, 10%, 3.4 X 5.7 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, NONSTANDARD SMD, ALUMINUM ELETROLYTIC, 4.7UF, 40V, 20%,11.90X3.70X3.9MM . FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, OIL HERMETICALLY SEALED, RADIAL, 0.25 UF, 1000 VDC, 10%, MIL-C-25A SPECIFICATION. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, OVAL, 25UF, 440VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, OVAL, 440/370 V, 12.5 MFD. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, POLYESTER FILM, 0.22UF, 275V, 10%, RADIAL, ROHS COMPLIANT: YES, 25X8MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, POLYESTER FILM, 0.47UF, 63V AC 100V DC, 10%, AXIAL, 150 SERIES, 7X20.5MM, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, POLYMER, 56UF, 10V, RADIAL, SMD, 105C, 6.3X5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, PP FILM 10UF, 370V, 10%, QC, CAPACITANCE:10 F, CAPACITANCE TOLERANCE: 10%; CAPACITOR DIELECTRIC TYPE:POLYPROPYLENE, VOLTAGE RATING: 370 V. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, PUMPJACK CAPACTITOR, 480 VAC, 3 PHASE, 60 HZ, 24 AMP, ENCLOSURE, TYPE 3R, 20 KVAR, 15 KVBIL. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, QC TERMINALS, MOTOR RUN, ROUND, 80UF, 440VAC, 66X98 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, QUICK CONNECTS, FILM, 48UF, 330VAC, 50/60HZ, 30.8X127 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL BOX, FILM, .22UF, 250V DC, 10%,160V AC, 26.5X6MMX15 MM, 22.5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL BOX, POLYESTER FILM, .047UF, 250V, 20%, 15LS, 17X13X5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL BOX, POLYESTER FILM, .22UF, 250V, 20%, 25X8X18 MM, 22.5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL DROP, FILM, .22UF, 630V, 10%, 27.5 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, 189-227 MFD, 220/250 VAC, 3.375 INCH HEIGHT, 1.812 INCH WIDTH, QUICK-ON TERMINATION. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, 2700UF,16V, 12.5MM X 20MM, 105C. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, 3.3F, 2.5V, SUPER CAPACITOR, L/S 5MM, 20%, 12.5X25MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, 3400UF, 400V, SCREW TERMINAL, 76.2X143. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, 50 UF, 240 VAC, 3.75 X 1.75 INCH DIMENSIONS, QUICK DISCONNECT TERMINAL, MOTOR RUN. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, 5600UF, 16V., 12.5 X 35MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINIUM ELECTROLYTIC, 10000UF, 16V, 20%, 16X31.5MM, LEAD SPACE 7.5MM, POLAR. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 1000UF, 63V, 16X25 MM, LS 7.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 1000UF, 63V, 20%, 16X25 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 2700UF 10V, 20%, 10X22 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 470UF, 200V, 20%, LS 7.5MM, 105C, 18X40 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 6800UF, 35V, 20%, 22X41MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM POLYMER, 20V, 150UF, 105C, 10X13 MM, 5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM POLYMER, 330 UF, 20 V, TOLERANCE 20%, 6.3 X 12.5. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, CERAMIC, 300PF, 100VDC, 2X1.25MM (2012 METRIC). FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, DROP STYLE, POLY FILM, .22UF, 100V, 20.3X11.7X17.8MM 9.5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 10000UF, 25V, 105C, 18X40 MM 7.5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 1000UF, 100V, 18X31.5 MM, 10LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 100UF, 100V, 10X20MM, 5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 150UF, 250V, 105 DEG, 18X25MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 300 UF, 300 VDC, 35X92 MM, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 4700UF, 25V, 16X31.5 MM.. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 500UF, 35V, TOLERANCE 20%, 12 X 21 MM.. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, FILM DROP STYLE, .1UF, 100V, 17.8X10.2X14MM 9.5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, HORIZONTAL, SUPERCAPACITOR, 1F, 5.5V, TYPE C, 20.5X7.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, HORIZONTAL, SUPERCAPACITOR, 470000UF, 0.47F, 5.5V, -20%, 80%, 21.5X8MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, METALIZED POLYESTER FILM, .022UF, 630VDC, 10MM LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, POLY FILM, DROP STYLE, .082UF, 100V, 17.8X10.2X14MM 9.5MM LS . FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, SUPERCAP, 1F, 5.5V, TOLERANCE -20%,+80%, 8X21MM, LS 5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, SUPERCAP, 5 F, 2.7 V, 10 X 20.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, SUPERCAPACITOR / ULTRACAPACITOR, 3F, 2.7V, 8X19.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, SUPERCAPACITOR, 0.047F, 47000UF, 5.5V, -20%, 80%, 11.5X5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, SUPERCAPACITOR, 5F, 2.7V, 10X21.5 MM, 5 MM L/S. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RATING: 6800UF 350VDC, 3" DIAMETER X 6.5" LONG. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ROUND, 40/7.5/440. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ROUND, 440 V, 25/5 MFD. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ROUND, 440 V, 30/7.5 MFD. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SCREW TERMINALS, ELECTROLYTIC, 4700UF, 450V, LS 30 MM, 85C, 76X150 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SCREW TERMINALS, ELECTROLYTIC, 680UF, 400 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, CERAMIC, .01UF, 100V, X7R, 10%, 1812. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, MLCC CERAMIC, .1UF, 100V, X7R, 20%, CASE SIZE 4532 1812. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, MLCC CERAMIC, .33UF 33NF, 630V, CASE SIZE 2225 5.7X6.3 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, MLCC CERAMIC, 50V, 10UF, X7R, CASE SIZE 1210, 10%. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, POLYMER, 10UF, 25V, 6.3X6MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, POLYMER, 68UF, 10V, 20%, 6.6X6MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN, ALUMINUM ELECTROLYTIC, 1000UF 200V, 20%, 25X35 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN, ALUMINUM ELECTROLYTIC, 220UF, 450V, 85C, 30X25 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN, ALUMINUM ELECTROLYTIC, 330UF 200V, 20%, 85C, 20X27 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN, ALUMINUM ELECTROLYTIC, 470UF 450V, 20%, 105C, 35X35 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN, ELECTROLYTIC, 280UF, 400V, 30X27 MM, 10LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN, ELECTROLYTIC, 560UF, 400V DC, 35X35 MM, 4MM LENGTH LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP-IN 2 LEAD, ELECTROLYTIC, 420UF, 500V, 35X50 MM, LS 10 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SUPER CAPACITOR, 70MF, 3.3V, 100OHM, SMD, COIN, WIDE TERMINALS, OPPOSITE SIDES, 4.8 X 2.16 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SUPER CAPACITOR, RADIAL, VERTICAL, .22F, 5.5VDC, 11.5X4.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SUPERCAPACITOR, 0.47F, 5.5V, 5X11.5MM VERTICAL. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SUPERCAPACITOR, RADIAL, 2.5F, 5V, 20%, -10%, 21.5X12MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SUPERCAPACITOR, SNAP IN, 150F, 3V, 50X25 MM, LEAD SPACING 10MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SURFACE MOUNT, CERAMIC 3000PF, 200V, CASE CODE, 3216. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SURFACE MOUNT, CERAMIC MLCC, .68UF, 63V, 20%, CASE CODE 2220 (5750 METRIC). FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SURFACE MOUNT, ELECTROLYTIC, 470 UF, 35 V, 12.5X13.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, TANTALUM, 10 UF, 35 V, 2810 IN, 7226 MM CASE CODE, SMD, 2.65 X 2.65 X 7.24 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, TANTALUM, 2.2 UF, 35 V, 20%, AXIAL, 4.7 X 12 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, TANTALUM, 39UF, 20V, 7.5 X 17MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, TANTALUM, AXIAL, 0.1 UF, 125 VDC, 10%, 3.43 X 7.26 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, TANTALUM, AXIAL, 0.68UF, 35VDC, 10%, 3.5X7.3MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, TANTALUM, AXIAL, 56UF, 6VDC, 4.5X10.6MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, TANTALUM, AXIAL, 56UF,15V, 10%, 7.34X17.42MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, TANTALUM, SOLID LEADED, AXIAL, 33UF, 10VDC, 10%, 4.5X10.6MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, TANTALUM, SOLID, 50V, 0.82 UF, THROUGH HOLE AXIAL, 10%. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, TIMED CIRCUIT 120V 500W QUARTZ LAMP MAX. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, TPL SERIES, 100 F CAPACITANCE, 2.7 VDC RATING, RADIAL CAN PACKAGE, 22 X 46.5 MM DIMENSIONS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ULTRA CAPACITOR, SNAP-IN, 380F, 3V, 4 PIN, 35X62MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR,RADIAL,ELE CTROLYDIC,10MF,350V, 12.5 X 20 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR,RADIAL,ELE CTROLYDIC,470U,100V, 16X30.5. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR,SURFACE MOUNT, CERAMIC,1U,35V,SM160 8. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR-3.9UF, 50V, NP, HF, 16X30MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR. AXIAL, TANTALUM, 0.082UF, 100V, 10%, 3.4X7.7MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITORS, SUPERCAPACITORS, 5F, 3 VDC, 20%. RADIAL, 10X12.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACTIOR, AXIAL, TANTALUM, 2.2UF 20V, 4X8 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CERAMIC CAPACITOR 0.015UF 125V, Y5V, 20%, RADIAL; CAPACITANCE:15000PF; PRODUCT RANGE:125L SERIES; CAPACITANCE TOLERANCE:¦ 20%; SUPPRESSION CLASS:X1 / Y4; VOLTAGE RATING X:400V; VOLTAGE RATING Y:125V; OPERATING TEMPERATURE MIN:-30¦C ROHS COMPLIANT: YES. | |
| CERAMIC CAPACITOR 0.1UF, 400V, Y5V, 20%, RADIAL; CAPACITANCE:0.1¦F; PRODUCT RANGE:20VL SERIES; CAPACITANCE TOLERANCE:¦ 20%; SUPPRESSION CLASS:X2; VOLTAGE RATING X:400V; VOLTAGE RATING Y:-; OPERATING TEMPERATURE MIN:-30¦C ROHS COMPLIANT: YES. FREE 2... | |
| CERAMIC CAPACITOR, .000050 MF, 1 KV, 10%. FREE 2 YEAR RADWELL WARRANTY | |
| CERAMIC CAPACITOR, .005000 MF, 1KV, 10%. FREE 2 YEAR RADWELL WARRANTY | |
| CERAMIC CAPACITOR, .005600 MF, 1KV, 10%. FREE 2 YEAR RADWELL WARRANTY | |
| CERAMIC CAPACITOR, 0.0033 UF, 1KV, 10%, X5F, RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| CERAMIC CAPACITOR, 0.01UF, 125VAC, RADIAL; CAPACITANCE:0.01 F; PRODUCT RANGE:125L SERIES; CAPACITANCE TOLERANCE: 20%; VOLTAGE RATING X:-; VOLTAGE RATING Y:-; PACKAGING:EACH; OPERATING TEMPERATURE MIN:-30 C; FEATURES:AC LINE RATED ;ROHS COMPLIANT: YES. | |
| CERAMIC CAPACITOR, 1KV, 10%, 0.000005UF. FREE 2 YEAR RADWELL WARRANTY | |
| CERAMIC CAPACITOR, 39 PF, 1KV, RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| CERAMIC CAPACITOR, 500 PF, 1000 V, X5F, 10%, RADIAL TERMINATION. FREE 2 YEAR RADWELL WARRANTY | |
| CERAMIC CAPACITOR, 5000 PF, 10%,1000V (1KV), X7R 1812 (4532 METRIC). FREE 2 YEAR RADWELL WARRANTY | |
| CERAMIC CAPACITOR, SMD/SMT, CAPACITANCE: 0.1 UF, 500V, HEIGHT: 2 MM (0.079 IN), LENGTH: 4.5 MM (0.177 IN). FREE 2 YEAR RADWELL WARRANTY | |
| CERAMIC CAPACITORS, 680 PF, 1KV, 10 %, X5E, RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCULAR CONNECTOR RECEPTACLE 9 POSITION CABLE; PRODUCT RANGE:-; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE; NO. OF CONTACTS:9CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:-; CONTACT MATERIAL:COPPER ALLOY ;ROHS COMPLIANT: YES. FREE... | |
| CORNELL DUBILIER Components 104-600V-100 | |
| CORNELL DUBILIER Components 104M06QC100 | |
| CORNELL DUBILIER Components 104M06QC22 | |
| CORNELL DUBILIER Components 104MACQRL150 | |
| DALE Components .05M-Z5U-500V | |
| DC CAPACITOR ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURE, CAPACITOR, 6.000UF, 400VDC, 450 SURGE,BC 21509-532-02 CAPACITOR 400VDC 1336-CAP-SP14A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER ,CAPACITOR, 330 VAC, 50/60HZ, 1/4INCH MALE QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 03/31/2022, CAPACITOR ASSAMBLY, 1336STG, 230 VAC, 20-30 HP, 460 VAC, 40-X60HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 0.5 MA, 5V CURRENT ADAPTER, 16 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALLAST CAPACITOR, 15 UF, 400 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR ,1336 STG, FRAME G, 6300UF, 10+ 50%, 400 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR / SUPERCAPACITOR MODULE, MODEL# BMOD0500P016B, 500 DEGREE F, 2.1 MOHM, 1500 HRS @ 65C, LIFE / 1500 HOUR / 1000000 CYCLE, 16 V, SCREW TERMINAL. FREE... | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR 125VAC 50/60HZ 270-324MFD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR 330VAC 216/259MFD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR ASSEMBLY, 480 VAC, 30-60HZ 18 KVAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR ASSEMBLY, POWER FACTOR CORRECTION 7.5 KVAR RATING, THREE-PHASE, 480V, 24 AMP, 60 HZ, WALL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR BOARD, 4 UNIT, 330UF, 400V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR HOLDER, 3 SCREW HOLES, ROUND. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR LEADED, 50V, 4.7UF, 20%. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR M!5C21N0, 370VAC, 50/60HZ, -40/70 C, 1 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR MOTOR RUN 7.5MFD 440VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 0.15 UF, 1000 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 0.1UF, 500 VDC, 200 OHM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 100 PF, 10 PERCENT, 15 KVDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 115 VAC, 60 HZ, 3-WIRE, FOR MOTOR STARTING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 16000 UF, 16 VDC, 20%, AXIAL, 25.4X50 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 1800UF CAPACITANCE RATING, 450/500V NOMINAL/SURGE RATING, SCREW TERMINAL, CD138 SERIES CODE, 20% CAPACITANCE TOLERANCE, NO MOUNTING, 51MM DIAMETER, 130MM LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 189-227 UF, 330 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 18UF+, 10%, 35DC+, 0927+. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 1MF, 2000VAC, 10P/PLMLIA059, EX2000R. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 1MFD+/-10%, 12.5K VDC, TYPE #4637, NON-PCB OIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 2 UF CAPACITANCE, 1200 VDC, 50 MM HEIGHT, 55 MM LENGTH/WIDTH, -40 TO +85 DEGREE C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 2.0 UF, +/- 10%, 4000 VPK, 80 ARMS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 2000 MFG, 450 VDC, POS + 85 C, MAX SURGE 525 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 220 VAC, 60 HZ, 3-WIRE, FOR MOTOR STARTING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 240VAC, 60HZ, 55MFD, NOT PROTECTED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 3 WIRE, 250 VOLTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 3.0 UF, 800 VDC, POLYPROPYLENE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 30 UF, 370 VAC, QUICK ON TERMINATION, MOTOR RUN APPLICATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 300VAC,10UF. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 324-356UF, 330VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 3300 MFD, 100 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 3300UF, 100V, 40MM X 45MM, 5 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 35 MICROFARADS +/- 3%, 330 VAC, 90C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 370 VAC, 7.5UF. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 37UF, 400/450VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 400 VDC, 3300 UF. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 400-480 MFD, 100-125 VAC, 50/60 HZ, FOR MOTOR STARTING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 400V, 5/60 HZ, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 4700 CAP, 76 MM X 143 MM, 25.80 AMP MAX, 350 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 4700 UF, 350 VDC, -10+30%, -40+85 CELSIUS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 50/60 HZ, +/-6%, 600 VAC, 10 UF, ALUMINUM, OVAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 50MFD, 450VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 50V, 47UF, 2PIN, 6.3 X 11 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 530 VAC, 60 HZ, 750 VDC, 20UF, W/ MOUNTING BRACKETS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 560 VAC, 60 HZ, 750 VDC, 30 MFD, W/ MOUNTING BRACKETS, METRIC THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 560 VAC, 60 HZ, 750 VDC, 30 MFD, W/ MOUNTING BRACKETS, STANDARD THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 6.000UF, 400VDC, 450 SURGE, BC 21509-532-02 CAPACITOR 400VDC 1336-CAP-SP14A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 8,500UF,350 WVDC + 85C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, ALUM ELECT, RADIAL, 1UF, 250V, BIPOLAR, 8X11.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, ALUMINUM ELECTROLYTIC, AXIAL, BI-POLAR, 10 UF, 100V, 10%, 8 X 16 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 22UF, 10VDC, 70 ESR(MO), 5X10.8MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 1000UF, 16V, 20%, 10X21 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, AXIAL, FILM, .15UF, 80V, 8X19.6 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, CERAMIC DISC, 820 PF CAPACITANCE, +/- 10% TOLERANCE, 1250 VDC RATING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, CERAMIC VACUUM, 750 PF, 30 KV / 18 KV. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, CERAMIC, 390 PF CAPACITANCE, +/- 10%, 1250 VDC RATING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, CERAMIC, TEMP & VOLTAGE STABILIZED, 330 PF, 1 KVDC, 10% TOL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, CHEMI-CON, TYPE CGS, 5800MFD, 300 VDC, POS + 85 C, MAX SURGE 350 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, FILM, RADIAL BOX, EMI SUPPRESSOR, .022UF, 250V, 15LS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, FRAME D, 6000MF, 550V MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, MOTOR RUN, 370 VAC, 3.0 UF, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, MOTOR START, QUICK CONNECT, 22.5UF, 525VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, ORANGE DROP SERIES, 200 VDC, 0.47UF, DIFILM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, PAPER IN OIL, AXIAL, .22UF, 1000V DC, REPLACE WITH FILM CAPACITOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, POLY FILM, 4.0UF, 100V, 5%, AXIAL, 17 X 7 X 30MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, POLYCARBONATE, FILM, 1UF, 100V, 5%, 120PPM/CEL TC, AXIAL, THROUGH HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, QUICK CONNECTS, MOTOR START FILM, 6UF, 660 VAC, OVAL: LENGTH: 2.62 IN, WIDTH: 1.50 IN, HEIGHT: 2.88 IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL 5 PIN, ELECTROLYTIC, 18000UF, 15V 35X75 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL, BOX FILM, 4700PF, 440VAC, 8.5X17X18 MM, 15MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL, CERAMIC DISC, 20000PF, .02UF, 50V, 8MM DIAMETER, 5MM LS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL, ELECTROLYTIC, 180UF, 16V, 105C, 8X10 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL, SUPERCAPACITOR, .033F, 5.5V, 13 MM DIAMETER, 5LS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, SCREW TERMINALS, ELECTROLYTIC, 50V, 30000UF, 3.000 X 3.125 IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, SERIES PME271M, 110`C MAXIMUM OPERATING TEMPERATURE, -40`C MINIMUM OPERATING TEMPERATURE, 275 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, SURFACE MOUNT, ELECTROLYTIC, 470U, 50V, 12.5 X 16MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, TANTALUM, 2.2UF, 35V, 10%, C CASE (6032MM), SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, TANTALUM, AXIAL, 15UF, 20V, 11MM LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, TANTALUM, AXIAL, 27UF, 10V, 10%, 4.7X12.04MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, TS04C SERIES, METALLIZED POLYPROPYLENE FILM, AXIAL, 47UF, 1000V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, VOLTAGE RATING 230/460 V, 75-100 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, W/ 2 CLAMPS, 3000VDC, 2000VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, Z5U NETWORK, 0.01UF, 50V, 20%. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR,1/2W, 220OHM, 230VAC, .5UF. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITORS, ALUMINUM ELECTROLYTIC, XRL SERIES, RADIAL, LEADED, 16V, 22UF, 20%, 5X11MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CEILING FAN CAPACITOR, 2 WIRE, 250 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CEILING FAN CAPACITOR, 5 WIRE, 4.5 UF, 250 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CERAMIC CAPACITOR, .000033 MF, 1 KV, 10 %. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONDENSER UNIT, 0.1-1000DC RATING, HERMETICALLY SEALED, MOUNTING BRACKET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CORRECTION CAPACITOR, POWER FACTOR, DRYCAP UNIPAK, 480V, 160KVAR, 3-PHASE, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ECCOL POWER CAPACITOR, 3 PH, 240 VOLTS, 10 KVAR, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EXTERNAL CAPACITOR MODULE, 3PHASE, 380-460VAC, 1/2-3HP, 0.37-22KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FILM CAPACITORS, METALLIZED POLYESTER FILM CAPACITORS, 100 VOLTS, 10 UF, 10%LS, 22.5MM LENGTH, MMK SERIES, DIELECTRIC: POLYESTER, RADIAL TERMINATION STYLE, 2 PINS, .8MM LEAD DIAMETER, LIFE: 200,000... | |
| DISCONTINUED BY MANUFACTURER, FIXED CAPACITOR, VACUMM GLASS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HIGH VOLTAGE CAPACITOR, VC-50, TEST VOLTAGE: 20000 VOLTS PEAK, 55 MMFD, FIXED VACUUM, GLASS, FM0A FLANGE NEEDED FOR FRONT AND REAR END MOUNTING . FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, MOTOR RUN CAPACITOR, 20 MFD, 440V AC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR START CAPACITOR, 130-156MFD, 330VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR START FILM CAPACITOR, 40UF, 240 VAC, 50/60HZ 6%, QUICK CONNECT, 44X95 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PAPER CAPACITOR, 20 MICROFARADS AT 250 WV, 100 MICROFARADS AT 50 WV, THREE LEADS, RED SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER CAPACITOR, 480 VAC, 60HZ, 15 KVAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RUN CAPACITOR (SINGLOE), OVAL SHAPE, 370/440 VAC, MULTI-PURPOSE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SUPER CAPACITOR, RADIAL HORIZONTAL, .1F, 5.5V, 13.5X7.5 MM, 5LS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VACUUM CAPACITOR, 200 PF, 32KV, 60 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VACUUM CAPACITOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,RADIAL ELECTROLYTIC CAPACITOR, 22 MFD, 6.3 VDCTYPE LLG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BYMANUFACTURER, RUN CAPACITOR, SH-BU, 370VAC 6UF, BUM37X6004V. FREE 2 YEAR RADWELL WARRANTY | |
| DUAL MOTOR RUN CAPACITOR, ROUND, 55/5 MFD, 440/370 V. FREE 2 YEAR RADWELL WARRANTY | |
| FILM CAPACITOR, .022UF 1000WV +/-10% *NO PB* ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| FILM CAPACITOR, 0.1UF, 63V, 5%, RADIAL, ROHS COMPLIANT: YES, 7.2X2.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| FILM CAPACITOR, 2.2UF 400WV +/-10% *NO PB* ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| FILM CAPACITOR, POLYESTER, 250V, 10%, 1UF, RADIAL 15MM LS. FREE 2 YEAR RADWELL WARRANTY | |
| FILM CAPACITOR, SNUBBER, 1 UF, 1200 V, +/-10%, 2.7 MOHMS. FREE 2 YEAR RADWELL WARRANTY | |
| FILM CAPACITOR5UF450VACQU ICK CONNECT47X17.5X34.5M M. FREE 2 YEAR RADWELL WARRANTY | |
| FILM CAPACITOR; CAPACITANCE:0.1µF; CAPACITANCE TOLERANCE:± 10%; SERIES:192P; VOLTAGE RATING:80V; CAPACITOR DIELECTRIC MATERIAL:POLYESTER; TERMINATIO. FREE 2 YEAR RADWELL WARRANTY | |
| FILM CAPACITOR; CAPACITANCE:0.1µF; CAPACITANCE TOLERANCE:± 5%; SERIES:MMKP383; VOLTAGE RATING:1000VDC; CAPACITOR DIELECTRIC MATERIAL:POLYPROPYLE NE;. FREE 2 YEAR RADWELL WARRANTY | |
| FILM CAPACITOR; CAPACITANCE:0.1F; CAPACITANCE TOLERANCE: 10%; SERIES:192P; VOLTAGE RATING:200V; CAPACITOR DIELECTRIC MATERIAL:POLYESTER; TERMINATI. FREE 2 YEAR RADWELL WARRANTY | |
| FILM CAPACITORS FILM CAP MKP BOX 0.47UF 10% 1000VDC LS 22.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| FILM-VAR SURGE PROTECTION CAPACITOR, 2.0GAL, 175KVA, 4160V, 3PH, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| HIGH CURRENT CHOKE 120UH 7.2AMP 46MOHM. FREE 2 YEAR RADWELL WARRANTY | |
| ILLINOIS CAPACITOR Components 106TTA160M | |
| ILLINOIS CAPACITOR Components 107TTA350M | |
| M5X0.80 METRIC COARSE BRASS FLUSH PRESS FIT THREADED INSERT FOR PLASTIC 3/8" OAL, 0.262" INSERT DIAM, 1/4" HOLE DIAM, 1/4" DRILL. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETEK Components 005-1413-MF-1 | |
| MARLEY ENGINEERED PRODUCTS Components 1432-0002-001 | |
| MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR RUN CAPACITOR, 12.5MFD, 440V, OVAL. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR RUN CAPACITOR, 30+5 MFD +/- 5%, 440/370 VAC, 60/50 HZ, RATED TO 70 DEG C, PROTECTED 10000 AFC. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR RUN CAPACITOR, 30+7.5 MFD +/- 5%, 440/370 VAC, 60/50 HZ, RATED TO 70 DEG C, PROTECTED 10000 AFC. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR RUN CAPACITOR, 440 VOLTS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR RUN CAPACITOR, 7.5 MFD, 440V, OVAL. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR RUN CAPACITOR, OVAL, 12.5MFD, 370V, INTERNALLY PROTECTED. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR RUN CAPACITOR, OVAL, 15MFD, 370VAC, 50/60HZ, REPLACES PART #POC15. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR RUN CAPACITOR, OVAL, 20MFD, 440V, INTERNALLY PROTECTED. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR RUN CAPACITOR, OVAL, 25MFD, 440V, INTERNALLY PROTECTED. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR RUN CAPACITOR, OVAL, 5 MICRO-FARADS, 370 VAC, HVAC APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR RUN CAPACITOR, ROUND, 55/7.5MFD, 440V, INTERNALLY PROTECTED. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR RUN CAPACITOR, ROUND, 60/7.5MFD, 440V/370VAC, INTERNALLY PROTECTED. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR RUN CAPACITOR, ROUND, 80/5MFD, 370V, INTERNALLY PROTECTED. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR RUN CAPACITOR, ROUND,15MFD, 440V/370VAC, INTERNALLY PROCTECTED. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR START CAPACITOR 110-125VAC 60/50HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR START CAPACITOR, 108-130MFD, 250/220VAC. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR START CAPACITOR, 110-125VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR START CAPACITOR, 189-227 MFD, 110-125VAC. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR START CAPACITOR, 233-292MFD, 110/125VAC. FREE 2 YEAR RADWELL WARRANTY | |
| MULTILAYER CERAMIC CAPACITOR, 50V. FREE 2 YEAR RADWELL WARRANTY | |
| OVAL MOTOR RUN CAPACITOR, 7.5 MICROFARAD RATING, 370-440VAC VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| PFANNENBERG Components 18884000003 | |
| PHILIPS Components 1A569A | |
| POSCAP, TQC SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| POWER MATION Components 12859-009 | |
| PRICE/EA (MIN PURCH= 1000) CAPACITOR CERAMIC 0.56UF 250V, X7R, 2225; CAPACITANCE:0.56 F; CAPACITANCE TOLERANCE:10 ; DIELECTRIC CHARACTERISTIC:X7R; VOL. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE/EA (MIN PURCH= 225) - CAPACITOR TANT, 56UF, 6V, AXIAL; CAPACITANCE:56 F; CAPACITANCE TOLERANCE:10%; VOLTAGE RATING:6V; CAPACITOR TERMINALS:AXIAL. FREE 2 YEAR RADWELL WARRANTY | |
| RC NETWORK, SUPPRESSOR, 47 OHM, 0.1 MICROFARAD, STRANDED WIRE, XEB0471. FREE 2 YEAR RADWELL WARRANTY | |
| RUN CAPACITOR , 370VAC, 10UFD + 10/5%, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| RUN CAPACITOR, 20 MD, 440V, OVAL. FREE 2 YEAR RADWELL WARRANTY | |
| RUN CAPACITOR, 7.5 MFD, 440/370 V, OVAL, 60000 HOURS OF OPERATING LIFE. FREE 2 YEAR RADWELL WARRANTY | |
| RUN CAPACITOR, OVAL, 30MFD +/- 5 PERCENT,DUAL 370/440V. FREE 2 YEAR RADWELL WARRANTY | |
| RUN CAPACITOR, OVAL, 440V12.5 MFD. FREE 2 YEAR RADWELL WARRANTY | |
| SPRAGUE RESISTORS Components .01M-Z5U-IKV | |
| START CAPACITOR, 270-324 MFD, 110 VAC, CONTINUOUS. FREE 2 YEAR RADWELL WARRANTY | |
| START CAPACITOR, 80 UF, 260 V, 82 KOHM. FREE 2 YEAR RADWELL WARRANTY | |
| START CAPACITOR, ELECTRIC MOTOR, 43-52 UF, 220-250 VACM. FREE 2 YEAR RADWELL WARRANTY | |
| SUPER CAPACITOR, ELECRIC DOUBLE LAYER, 0.33F, 3.3V, COIN CELL, WITH HORIZONTAL MOUNTING TABS, 6.8X2.1MM. FREE 2 YEAR RADWELL WARRANTY | |
| SUPER CAPACITOR, RADIAL, 10F, 2.7 V, 10X30.5 MM, 5 MM LS. FREE 2 YEAR RADWELL WARRANTY | |
| SUPERCAPACITOR, 25 F, 2.7 VDC, VERTICAL, RADIAL, 15 MOHMS. FREE 2 YEAR RADWELL WARRANTY | |
| SUPERCAPACITOR, 47 MF, 5.5 V, 20%, AXIAL CAN, 11.50X13.50, 5MM LEAD SPACING. FREE 2 YEAR RADWELL WARRANTY | |
| SUPERCAPACITOR, RADIAL TERMINATION STYLE, 220000 MICROFARADS CAPACITANCE, 5.5 VDC, 75 OHMS, 5 MM LEAD SPACING. FREE 2 YEAR RADWELL WARRANTY | |
| SUPERCAPACITOR, RADIAL, 25 F, 2.7 VDC, 15 MOHMS, 49 UA, 16 X 25.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| SUPERCAPACITOR, SMD (SMT), ELECTRIC DOUBLE LAYER, 70MF, 3.3V, 4.8X1.67 MM. FREE 2 YEAR RADWELL WARRANTY | |
| SURFACE MOUNT, 1500UF, 16V, 20%, 16MM X 17MM. FREE 2 YEAR RADWELL WARRANTY | |
| T101 HIGH CV / TAPE/REEL, 13 INCH PAPER TAPE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| TANTALUM CAPACITOR, 0.47UF, 35V, AXIAL, 10%, 2.4X6.6MM. FREE 2 YEAR RADWELL WARRANTY | |
| TANTALUM CAPACITOR, 10UF, 10V, AXIAL, 10%, ROHS COMPLIANT: NO, 2.79X7.37MM. FREE 2 YEAR RADWELL WARRANTY | |
| TANTALUM CAPACITOR, 10UF, 20V, AXIAL 10%; CAPACITANCE:10¦F; VOLTAGE RATING:20V; PRODUCT RANGE:150D SERIES; CAPACITANCE TOLERANCE:¦ 10%; CAPACITOR TERMINALS:AXIAL LEADED; LEAD SPACING:-; OPERATING TEMPERATURE MIN:-55¦C; ESR:- ROHS COMPLIANT: NO. FREE 2 YEAR... | |
| TANTALUM CAPACITOR, 10UF, 25V, AXIAL 10%; CAPACITANCE:10¦F; VOLTAGE RATING:25V; PRODUCT RANGE:173 SERIES; CAPACITANCE TOLERANCE:¦ 10%; CAPACITOR TERMINALS:AXIAL LEADED; LEAD SPACING:-; OPERATING TEMPERATURE MIN:-55¦C; ESR:- ROHS COMPLIANT: NO. FREE 2 YEAR... | |
| TANTALUM CAPACITOR, 10UF, 35V, AXIAL 10%; CAPACITANCE:10¦F; VOLTAGE RATING:35V; PRODUCT RANGE:173D SERIES; CAPACITANCE TOLERANCE:¦ 10%; CAPACITOR TERMINALS:AXIAL LEADED; LEAD SPACING:-; OPERATING TEMPERATURE MIN:-55¦C; ESR:- ROHS COMPLIANT: NO. FREE 2 YEAR... | |
| TANTALUM CAPACITOR, 150UF, 15V, AXIAL 10%; CAPACITANCE:150ªF; VOLTAGE RATING:15V; PRODUCT RANGE:150D SERIES; CAPACITANCE TOLERANCE:ª 10%; CAPACITOR TERMINALS:AXIAL LEADED; LEAD SPACING:-; OPERATING TEMPERATURE MIN:-55ªC; ESR:- ROHS COMPLIANT: NO. FREE 2 YEAR... | |
| TANTALUM CAPACITOR, 1UF, 35V, AXIAL, 10%, 3.43X7.26MM. FREE 2 YEAR RADWELL WARRANTY | |
| TANTALUM CAPACITOR, 1UF, 50V, AXIAL, 10%, ROHS COMPLIANT: NO, 2.79X7.37MM. FREE 2 YEAR RADWELL WARRANTY | |
| TANTALUM CAPACITOR, 330UF, 10V, 20%, 2917 (7343), ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| TANTALUM CAPACITOR, 4.7UF, 35V, AXIAL 10%; CAPACITANCE:4.7¦F; VOLTAGE RATING:35V; PRODUCT RANGE:173 SERIES; CAPACITANCE TOLERANCE:¦ 10%; CAPACITOR TERMINALS:AXIAL LEADED; LEAD SPACING:-; OPERATING TEMPERATURE MIN:-55¦C; ESR:- ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| TANTALUM CAPACITOR, 4.7UF, 50V, RADIAL 10%; CAPACITANCE:4.7¦F; VOLTAGE RATING:50V; PRODUCT RANGE:199D SERIES; CAPACITANCE TOLERANCE:¦ 10%; CAPACITOR TERMINALS:RADIAL LEADED; LEAD SPACING:2.54MM; OPERATING TEMPERATURE MIN:-55¦C; ESR:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| TANTALUM CAPACITOR, 47UF, 10V, AXIAL, 10%, 4.57X10.67MM. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSMITTING CAPACITOR, 50MMF, NPO TEMP. CAPACITOR, 1500 DCW, 12 AMPS, TOLERANCE 10%, MOIUNTING AXIAL SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| VACUUM GLASS FIXED CAPACITOR. FREE 2 YEAR RADWELL WARRANTY |
| Next >> |