Radwell International Datasheets for Control Valves
Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system.
Control Valves: Learn more
| Product Name | Notes |
|---|---|
| ½” SVF FLOW CONTROLS HIGH PURITY, STAINLESS BALL VALVE . FREE 2 YEAR RADWELL WARRANTY | |
| (18PMP-3), 1800 DIRECTIONAL CONTROL VALVES, MANUAL. FREE 2 YEAR RADWELL WARRANTY | |
| (18PPS-4), 1800 DIRECTIONAL CONTROL VALVES, MANUAL. FREE 2 YEAR RADWELL WARRANTY | |
| (34HL-4), 14/3400 DIRECTIONAL CONTROL VALVE, MANUAL. FREE 2 YEAR RADWELL WARRANTY | |
| (34HLSB), 14/3400 DIRECTIONAL CONTROL VALVE, MANUAL. FREE 2 YEAR RADWELL WARRANTY | |
| 1-WAY CONTROL VALVE, 1/4, FOR TUBE PUN AND PAN, . FREE 2 YEAR RADWELL WARRANTY | |
| 1/4" NPT RIGHT ANGLE FLOW CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4" NPT, INLINE FLOW CONTROL VALVE, 0 TO 200 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4" TUBE OD X 1/8 MALE NPT COMPACT METER OUT FLOW CONTROL VALVE 14.5 TO 145 PSI, NYLON. FREE 2 YEAR RADWELL WARRANTY | |
| 2-WAY BALL VALVE, MATERIAL = CARBON STEEL, CONNECTION = THREADED, CONTROL = MANUALLY OPERATED, OFFSET HANDLE, MAX PRESSURE = 5075 PSI, PORT SIZE = SAE # 16, BUNA SEALS. FREE... | |
| 27 SERIES, DIRECTIONAL CONTROL HEADLINE VALVE, SOLENOID PILOT, 3/4 PO CHK 4P MICRO 24VDC ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| 27 SERIES, DIRECTIONAL CONTROL HEADLINE VALVE, SOLENOID PILOT, CV2 MESP PARTS KIT DET. FREE 2 YEAR RADWELL WARRANTY | |
| 3 WAY CONTROL VALVE, 3 IN, 200 CV, 3 WAY BRASS BALL/STEM, 3 INCH FNPT . FREE 2 YEAR RADWELL WARRANTY | |
| 3-WAY BALL VALVE, FEMALE RIGHT, UP TO -40 C/F WITHOUT MOVEMENT OF THE HANDLE, -4 F, -20 C, PNEUMATICS, PROCESS CONTROL, SAFETY, FLUID CONTROL, VACUUM TO 20 BAR, VACUUM TO... | |
| 388 ENGINE STARTER PART, CONTROL VALVE - 12 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| 4/2-WAY SINGLE SOLENOID PILOTED VALVE, FLOW CONTROL, NON-LOCKING RECESSED MANUAL OPERATOR, INTERNAL PILOT AIR, 700 SERIES, 24VAC, 50/60HZ, 1/4" NPTR, 150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| A-T CONTROLS INC , BALL VALVE, 1-1/4IN, STANDARD, STAINLESS STEEL, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY | |
| AIR CONTROL SOLENOID VALVE, 480VAC, 60HZ, 6.5WATTS, 50PSI, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| AIR CONTROL SOLENOID, 208VAC, 60HZ, 6.5WATTS, 50PSI, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| AIR CONTROL VALVE, 1/4 IN 120V AC, 4-WAY/2-POSITION, SOLENOID AIR CONTROL VALVE, MARK 8 VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| AIR CONTROL VALVE, 3 PORTS, DIRECT PIPING, 1/4 NPSF. FREE 2 YEAR RADWELL WARRANTY | |
| AIR CONTROL VALVE, 3/2-SERIE ML-G1/4, 85MM LENGTH, MALE, 13MM OD NPT, 8MM OD NPT. FREE 2 YEAR RADWELL WARRANTY | |
| AIR CONTROL VALVE, 53 SERIES, 4 WAY, 2 POSITION, LEVER ACTUATION, MANUAL RETURN, 3/8 INCH DIRECT PIPE PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| AIR CONTROL VALVE, ASSEMBLY 2300 PUMP. FREE 2 YEAR RADWELL WARRANTY | |
| AIR CONTROL VALVE, M4V SERIES, 2 POSITION, 22-116 PSI, 5 PORT, 1/4 NPT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| AIR CONTROL VALVE, MODEL 296/8, 1/4". FREE 2 YEAR RADWELL WARRANTY | |
| AIR CONTROL VALVES, 53 SERIES,3 WAY, 2 POSITION,PEDAL ACTUATION,SPRING RETURN,1/4" DIRECT PIPE PORTED,. FREE 2 YEAR RADWELL WARRANTY | |
| AIR CONTROL VALVES, 53 SERIES,4 WAY, 2 POSITION,SOLENOID ACTUATION,SOLENOID RETURN,1/4" DIRECT PIPE PORTED,CONDUIT ENCLOSURE,CLASS F 60 HZ AC,110/120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| AIR CONTROLLED VALVE, 1/8 INCH, 1/4 INCH, 1/2 INCH, . FREE 2 YEAR RADWELL WARRANTY | |
| AIR FLOW CONTROL VALVE, 1/4" TUBE X 1/4 NPT MALE, KNOB ADJUSTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| AIR VALVE, DOUBLE AIR CONTROL, 5/2 WAY, 4A220-06, PT. FREE 2 YEAR RADWELL WARRANTY | |
| AIRTAC Pneumatics 4A22006 | |
| AIRTAC Pneumatics 4V310-10-DC24V | |
| AIRTAC Valves 4V11006BT | |
| ALCO CONTROLS , 222CA-1B-1SH, 222CA1B1SH, SOLENOID VALVE, 1IN NPT, 1IN ORIFICE, 120VAC, 60HZ, 150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| ALKON Pneumatics 375-02-007-32 | |
| ARO Valves 214-C | |
| ASCO NUMATICS Pneumatics 1FPRN8 | |
| ASCO NUMATICS Pneumatics 2FC2 | |
| ASCO NUMATICS Valves 031SA4254000061 | |
| ASCO NUMATICS Valves 081SA400K | |
| ASCO NUMATICS Valves 081SA402K000030 | |
| ASCO NUMATICS Valves 081SA435K000030 | |
| ASCO NUMATICS Valves 229-667 | |
| ASCO NUMATICS Valves 3FC2 | |
| ASCO Valves 238210-032-D | |
| ASCO Valves 52000001 | |
| AVENTICS Pneumatics 0-820-038-102 | |
| AVENTICS Pneumatics 0-820-230-002 | |
| AVENTICS Pneumatics 0-821-200-204 | |
| AVENTICS Pneumatics 0-821-302-400 | |
| AVENTICS Valves 0820A57101 | |
| BAILEY CONTROLS, 258266B1, FILTER ASSY KIT, 5 SCREWS. FREE 2 YEAR RADWELL WARRANTY | |
| BAILEY CONTROLS, 258270A1, SHUT-OFF VALVE REPLACEMENT PART. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, CONTROL HANDLE, CF8M BODY, 316 TRIM, 400F MAX TEMP. FREE 2 YEAR RADWELL WARRANTY | |
| BIMBA Pneumatics 4MV8 | |
| CD04-5/2XX-SR-R-G018 -G018-S, 5634210100 MANUAL AIR CONTROL VALVE, 4-WAY, 5 PORT, 2 POSITIONS, 1/4-18IN FEMALE, BSPP, THREADED PORT. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, 2-10 BAR, 1/8-27 NPT, 1/4 PORT SIZE, SINGLE PILOT, 2-WAY, 2 POSITION, PRESSURE CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, FLOW CONTROL OF FLUIDS AND GASES. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, PRESSURE CONTROLLED, RIGHT ANGLE, 1/2 INCH FEMALE NPT X 1/2 MALE NPT, 15 TO 150 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK-CHOKE VALVE, CC02 SERIES, G 1/8 PORT, FLOW CONTROL THROTTLE, ANODIZED ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCUIT SETTER, VALVE CONTROL, CB-3/4"SW. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT METER OUT FLOW CONTROL VALVE, 3/8" TUBE OD X 3/8 MALE NPT, 14.5 TO 145 PSI, NYLON. FREE 2 YEAR RADWELL WARRANTY | |
| COMPRESSED AIR UNIT, THREADED CONNECTIONS, CONDENSATE DRAIN, PRESSURE CONTROL VALVE, SHUT-OFF VALVE, SOFT-START VALVE, PNEUMO-ELECTRIC RELAY, THREE AUXILIARY PNEUMATIC CONNECTIONS, CLOGGED FILTER SIGNAL, 1/2" OUT, 5 0.5-8, RA UNIT. FREE... | |
| CONTROL AIR INC, 300BBK, REGULATOR, 0-60PSI, 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL SAFETY VALVE,3/4IN X 1IN,999LBS/HR,85PSI. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL UNIT, DIRECT/NAMUR VALVES, 24 VDC, 2-10 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE ,FLOW-CONTROL,NW4, G1/8. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE . FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE 1/4IN NPTF 30-150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE 3/2 DIRECTIONAL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE 3/4IN FEMALE X 3/4IN FEMALE SOUR GAS. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE 7PSI 1/4INCH STROKE 4-20MA. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE AIR ENGINE IDLE 4BLADE TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE BRASS 24VAC/DC 2POSITION 2WAY 1NC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE KIT, CARLISLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE MINI W/STRAIGHT PLUNGER #10-32 THREAD-NPT 0-150PSI 3WAY 0.09CV RATE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE TYPE:DG17V36C60. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 0.5-1.5 PSIG, BRASS, FEMALE . FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 1 / 2 INCH NPT, BRASS, 2 WAY N/O,125 PSI WOG,. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 1/2", 2 WAY, 24V, 50/60HZ, 0/10V, NSR LINEAR. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 1/2IN,NORMALLY CLOSED,2.5 CV,BRONZE,200N, FXF. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 1/4 INCH CONNECTION, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 10 WATT, .5 AMP, 28 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 150PSI, W/SOLENOID, 24VDC, 8.5WATT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 150PSIG, 130DEG F MAX, . FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 1800 SERIES, SINGLE PRESSURE, 1/4 INCH NPT PORT, VACUUM TO 150 PSI, 4 WAY, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 1IN SEAT, 65-145PSI. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 2 WAY, NC, STAINLESS STEEL CONSTRUCTION, 3/8 INCH NPT FITTINGS, 0-200 BAR, EXTERNAL CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 2-WAY, W/ ROLLER, (WAS 3415), AKA:3415-0099. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 25-150 PSI, 61122B-PM-221CA. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 3 WAY, 2 POSITION, 1/4 INCH NPT, MODEL 250, NORMALLY OPEN, AIR PILOTED OPERATED, -20 TO 225 F AMBIENT TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 3/4", FLOW CONTROL, W/COLOR BAND. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 3/8 INCH NPT, B-FLOW, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 3/8" NPTF, SIDE PORTED, 2 POSITION, LEVER/HAND OPERATED. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 599 SERIES ZONE VALVE, 1/2 INCH DIAMETER, TWO-WAY, 1.0CV, LINEAR, ANSI 125, 1/10 INCH STROKE, NPT END CONNECTIONS, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 599 SERIES, 2-WAY, NORMALLY OPEN, 2 IN NPT, BRASS BODY MATERIAL, 125 PSI MAX PRESSURE, STRAIGHT PIPING CONFIGURATION, NEMA 1. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 599 SERIES, 3-WAY, 40 CV, 2 INCH LINE SIZE, FXF CONNECTION, BRONZE TRIM. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, AIR PILOTED, 3 WAY, NORMALLY CLOSED, 0.125 INCH ORIFICE, NC, W/BASE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, AIR REMOTE, PILOT BASE ONLY, 3/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, ANGLE SEAT,2/2 WAY, 1/4 INCH PORT, 1/2 INCH NFPT THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, BI-DIRECTIONAL, 3/8 INCH PIPE, 145 MAX PSI. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, C-FLOW, 1/2-INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, DIRECTAIR 4 SERIES, 20-150 PSI, 4-WAY, 2 POSITION, 1.4 NPT, 0.83 CV FLOW, PILOT, PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, DIRECTIONAL, SOLENOID OPERATED, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, FIG 254, BRASS, 5" STEEL HANDLE, W/FLAT CAP, ETHYLENE PROPYLENE SEALS,. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, FOOT OP, 1/4 INCH NPT, 2/3 WAY NO. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, FOOT PEDAL TYPE, 3/8 INCH PORT SIZE, 2-POSITION, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, HG110-HX, 1/2IN THREADED CONNECTION, FEMALE, NPT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, IP65, 200 MS OPERATING TIME, 180 DEG CINSULATION RATING, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, MANUAL AIR CONTROL, 3-WAY, 1/8 IN NPT, 2 POSITION, 150 PSI, PLUNGER SPRING. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, MODEL 305A, WITHOUT LEVER, BRACKET OR PIN 1/4". FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, POPPET, 3 WAY, 3 NC, 1/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, PROPORTIONAL / DIRECTIONAL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, REMOTE AIR PILOTED, NPT PORTS, NPT REMOTE AIR.. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, SIZE 6INCH, 150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, SOLENOID, 2WAY, NORMALLY CLOSED, 1/8IN INLET, 1/8IN PORT, FEMALE NPT THREAD, 120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, Y STRAINER, STAINLESS STEEL, 1 1/2 INCH PIPE SIZE, PERFORATED STRAINER, NPT CONNECTION, CLASS 600. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVES,1/4 - AIR CONTROL VALVE (LOW FLOW SIDE PORT). FREE 2 YEAR RADWELL WARRANTY | |
| CWH-3D, BLEED GAS CONTROLLER, 195F, 2-7/8IN SHANK, 8-1/4IN ELEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DG5S4-02-9A-T-VM-FW- B5-P06-20-EN535, 06-20-EN535, DIRECTIONAL CONTROL VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTION CONTROL VALVE, PNEUMATIC, 3/2 WAY, W/ ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL HAND VALVE, 1/4" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL SOLENOID VALVE,24VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE 110VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, 14 SERIES, MANUAL, AIR PILOT ACTUATED, 3WAY, 1/8IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, 16 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, 21 SERIES, PRESSURE CONTROLLED, 2-WAY 2-POS, SPRING RETURN, NPT THREADS, NORMALLY OPEN, 1" PORT, 3/4 BODY SIZE, LOW TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, 21 SERIES, PRESSURE CONTROLLED, 3-WAY 2-POS, SPRING RETURN, NPT THREADS, NORMALLY CLOSED, 1/2" PORT 1+2, 1" PORT 3, 3/4 BODY SIZE, HIGH TEMPERATURE. FREE 2 YEAR RADWELL... | |
| DIRECTIONAL CONTROL VALVE, 21 SERIES, PRESSURE CONTROLLED, 4-WAY 2-POS, SPRING RETURN, NPT THREADS, 3/8" PORT 1+2+4, 1/2" PORT 3, 3/8 BODY SIZE, HIGH TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, 21 SERIES, PRESSURE CONTROLLED, VACUUM, 2-WAY 2-POS, SPRING RETURN, NPT THREADS, 3/4" PORT, 3/4 BODY SIZE, NC. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, 21 SERIES, VACUUM, SOLENOID PILOT CONTROLLED, 2-WAY 2-POS, SPRING RETURN, NPT THREADS, 1-1/4" PORT, 1-1/4 BODY, NORMALLY CLOSED, 24 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, 21 SERIES, VACUUM, SOLENOID PILOT CONTROLLED, 2-WAY 2-POS, SPRING RETURN, NPT THREADS, 1/2" PORT, 3/8 BODY, NORMALLY CLOSED, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL... | |
| DIRECTIONAL CONTROL VALVE, 24VDC 1.25A COIL, . FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, 27 SERIES, PRESSURE CONTROLLED, 3-WAY 2-POS, SPRING RETURN, NPT THREADS, NORMALLY CLOSED, 1-1/4" PORT 1+2, 1-1/2" PORT 3, 1-1/4 BODY SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, 27 SERIES, PRESSURE CONTROLLED, 3-WAY 2-POS, SPRING RETURN, NPT THREADS, NORMALLY CLOSED, 1/4" PORT 1+2, 1/2" PORT 3, 3/8 BODY SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, 27 SERIES, PRESSURE CONTROLLED, 3-WAY 2-POS, SPRING RETURN, NPT THREADS, NORMALLY CLOSED, 3/4" PORT 1+2, 1" PORT 3, 3/4 BODY SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, 27 SERIES, PRESSURE CONTROLLED, 4-WAY 2-POS, SPRING RETURN, NPT THREADS, 1/4" PORT 1+2+4, 1/2" PORT 3, 3/8 BODY. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, 27 SERIES, SOLENOID PILOT CONTROLLED, 2-WAY 2-POS, SPRING RETURN, NPT THREADS, NORMALLY CLOSED, 1 INCH PORT SIZE, 3/4 INCH BODY SIZE, 110-120 V AC 50/60 HZ. FREE... | |
| DIRECTIONAL CONTROL VALVE, 27 SERIES, SOLENOID PILOT CONTROLLED, 2-WAY 2-POS, SPRING RETURN, NPT THREADS, NORMALLY CLOSED, 3/4 INCH PORT SIZE, 3/4 INCH BODY SIZE, 110-120 V AC 50/60 HZ. FREE... | |
| DIRECTIONAL CONTROL VALVE, 27 SERIES, SOLENOID PILOT CONTROLLED, 3-WAY 2-POS, SPRING RETURN, NPT THREADS, NORMALLY CLOSED, 1 1/4" PORT 1+2, 1 1/2" PORT 3, 1 1/4 BODY, 110-120 V AC... | |
| DIRECTIONAL CONTROL VALVE, 27 SERIES, SOLENOID PILOT CONTROLLED, 3-WAY 2-POS, SPRING RETURN, NPT THREADS, NORMALLY CLOSED, 1" PORT 1+2+3, 3/4 BODY, 110-120 V AC 50/60 HZ. FREE 2 YEAR RADWELL... | |
| DIRECTIONAL CONTROL VALVE, 27 SERIES, SOLENOID PILOT CONTROLLED, 3-WAY 2-POS, SPRING RETURN, NPT THREADS, NORMALLY CLOSED, 1" PORT 1+2, 1 1/2" PORT 3, 1 1/4 BODY, 110-120 V AC 50/60... | |
| DIRECTIONAL CONTROL VALVE, 27 SERIES, SOLENOID PILOT CONTROLLED, 3-WAY 2-POS, SPRING RETURN, NPT THREADS, NORMALLY CLOSED, 1/2" PORT 1+2+3, 3/8 BODY, 110-120 V AC 50/60 HZ. FREE 2 YEAR RADWELL... | |
| DIRECTIONAL CONTROL VALVE, 27 SERIES, SOLENOID PILOT CONTROLLED, 3-WAY 2-POS, SPRING RETURN, NPT THREADS, NORMALLY CLOSED, 1/2" PORT 1+2, 1" PORT 3, 3/4 BODY, 110-120 V AC 50/60 HZ. FREE... | |
| DIRECTIONAL CONTROL VALVE, 27 SERIES, SOLENOID PILOT CONTROLLED, 3-WAY 2-POS, SPRING RETURN, NPT THREADS, NORMALLY CLOSED, 3/4" PORT 1+2, 1" PORT 3, 3/4 BODY, 110-120 V AC 50/60 HZ. FREE... | |
| DIRECTIONAL CONTROL VALVE, 27 SERIES, SOLENOID PILOT CONTROLLED, 3-WAY 2-POS, SPRING RETURN, NPT THREADS, NORMALLY CLOSED, 3/4" PORT 1+2, 1" PORT 3, 3/4 BODY, 24 V DC. FREE 2 YEAR... | |
| DIRECTIONAL CONTROL VALVE, 27 SERIES, SOLENOID PILOT CONTROLLED, 4-WAY 2-POS, SPRING RETURN, NPT THREADS, 1/2" PORT 1+2+4, 1" PORT 3, BODY SIZE 3/4, 110-120 V AC 50/60 HZ. FREE 2... | |
| DIRECTIONAL CONTROL VALVE, 27 SERIES, SOLENOID PILOT CONTROLLED, 4-WAY 2-POS, SPRING RETURN, NPT THREADS, 1/2" PORT 1+2+4, 1/2" PORT 3, BODY SIZE 3/8, 110-120 V AC 50/60 HZ. FREE 2... | |
| DIRECTIONAL CONTROL VALVE, 27 SERIES, SOLENOID PILOT CONTROLLED, 4-WAY 2-POS, SPRING RETURN, NPT THREADS, 3/4" PORT 1+2+4, 1" PORT 3, BODY SIZE 3/4, 110-120 V AC 50/60 HZ. FREE 2... | |
| DIRECTIONAL CONTROL VALVE, 27 SERIES, SOLENOID PILOT CONTROLLED, 4-WAY 2-POS, SPRING RETURN, NPT THREADS, 3/8" PORT 1+2+4, 1/2" PORT 3, BODY SIZE 3/8, 110-120 V AC 50/60 HZ. FREE 2... | |
| DIRECTIONAL CONTROL VALVE, 4 SERVICE PORTS, 110 VAC, 50/60 HZ, WITH PROTECTED MANUAL OVERRIDE, TERMINAL BOX WITH 2 1/2 INCH NPT CONDUIT CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, 4 SERVICE PORTS, SIZE 6, 110/120 VAC, 50/60 HZ, WITH PROTECTED MANUAL OVERRIDE, TERMINAL BOX WITH 2 1/2 INCH NPT CONDUIT CONNECTORS. FREE 2 YEAR RADWELL WARRANTY... | |
| DIRECTIONAL CONTROL VALVE, 4-WAY, 3 POSITION, SOLENOID OPERATED, EXHAUST CENTER, ISO CODE 356, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, BI. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, DIRECTAIR 2 SERIES, 4-WAY, 2 POSITION, PILOT OPERATED ACTUATED, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, DT VTS 5/2 EL BIST. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, MANUAL, 14/3400, LEVER ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, MANUAL, 1800 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, SOLENOID, 12/38 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, WF860540. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVES, 12 SERIES (1/2 NPT PORTS), SINGLE VALVE, 4 WAY - 3 POSITION, SPRING CENTERED - TYPE B SPOOL, MANUAL MECHANICAL & PILOT OPERATED, HAND LEVER OPERATED. FREE... | |
| DIRECTIONAL CONTROL VALVES, SINGLE VALVE, MANUAL MECHANICAL & PILOT OPERATED, 12 SERIES (1/2 NPT PORTS), PILOT OPERATED, 2 / 3 WAY - 2 POSITION, DOUBLE PILOT. FREE 2 YEAR RADWELL... | |
| DIRECTIONAL CONTROL VALVES, SINGLE VALVE, MANUAL MECHANICAL & PILOT OPERATED, 12 SERIES (1/2 NPT PORTS), PILOT OPERATED, 2 / 3 WAY - 2 POSITION, SINGLE PILOT - SPRING RETURN. FREE... | |
| DIRECTIONAL CONTROL VALVES, SINGLE VALVE, MANUAL MECHANICAL & PILOT OPERATED, 12B SERIES (1/2 NPT PORTS, HIGH FLOW), PILOT OPERATED, 2 / 3 WAY - 2 POSITION, SINGLE PILOT - SPRING... | |
| DIRECTIONAL VALVE, 4/4, INTEGRATED ELECTRONICS, CONTROL PISTON/SLEEVE, SIZE 6, 25 L/MIN FLOW - NON-LINEAR, NBR SEALS, 24 VDC SUPPLY, COMMAND VALUE INPUT +/- 10 V, (R901382357). FREE 2 YEAR RADWELL... | |
| DISC AIR VALVE, MANUAL, 4 WAY DIRECTIONAL CONTROL, BALL HANDLE, 0.14 CV FLOW RATE, 0-150 PSI AIR PRESSURE RANGE, 1/8 NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUACTURER, SOLENOID VALVE, HYDRAULIC, DIRECTIONAL CONTROL, SINGLE OPERATOR, SIZE 6, 24 VDC COIL, 2 POSITION, 4-WAY, W/ MANUAL OVERRIDE, 3 PIN DIN CONNECTION. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER 10/01/2019, PNEUMATIC MODULE, SIMATIC DP, 4 DIGITAL INPUTS, 2 DIGITAL OUTPUTS, 2X 4/2 DIRECTION CONTROL VALVE, 300 I/MIN FLOW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ADJUSTABLE FLOW CONTROL, HYDROGUARD, CHROME PLATED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ANGLE VALVE, FLOW CONTROL, 2 INCH FPT, 24 VAC, 50-60 HZ, FEMALE PIPE THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BLOCK CONTROL VALVE 315 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BOSCH,0-810-001-783, 0810001783,CHAMBER DIRECTIONAL CONTROL VALVE,315BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BUTTERFLY VALVE, WITH CONTROL UNIT, AIR TO SPRING ACT, NORMALLY CLOSED, 24 VDC PROXIMITY SWITCHES, 24 VDC SOLENOID, STRAIN RELIEF CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITY CONTROL VALVE, 410PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CARTRIDGE VALVE, PRESSURE COMPENSATED, PRIORITY FLOW CONTROL VALVE, 6000 PSI MAXC OPERATING PRESSURE, FOR FLUIDS: MINERAL-BASED/SYNTHE TIC HYDRAULIC FLUIDS, KNOB ADJUSTMENT . FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, CHECK VALVE, 5000 PSI, FLOW CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CHECK VALVE, BRASS, DIRECTIONAL FLOW CONTROL, 7/8 IN BRASS HEX, 20.68 BAR (300 PSI) MAX PRESSURE, 0.14 BAR (2 PSI) MIN PRESSURE TO OPEN, CV=0.3 (KV=0.26) FLOW... | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, 0.5AMP, 250VAC,. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, 1" NPS GLOBE, A105 BODY, 1975 PSI @ 100F, CLASS 800. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, 1/2 INCH NPT PORT, 1/8 INCH PILOT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, 1/2IN FLANGED PORT, GLOBE CAST BODY, 316SS, BONNET; STANDARD, PACKING: CV RING, ACTUATOR: ATO-P W/ POSITIONER, TRIM: G%, SIG: 3-15 . FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, 3-WAY, 1/4 INCH NPTF, SPRING RETURN, 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, 3/8 INCH STROKE, 7-16 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, 315 PMAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, 316 STAINLESS STEEL HOUSE, DOUBLE SEAT VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, 4 WAY DIRECTIONAL VALVE, MODULE, VTOS-2, 4 INPUT, 4 OUTPUT, LINK STRUCTURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, 5-15PSI, 0.50IN, 1.0CV, 250 BODY, BRONZE BODY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, 9-15PSI, 1IN, 4.0CV, 250 BODY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, BRASS, 2POSITION, 2WAY, 1NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, DIRECTIONAL CONTROL, W/ DIGITAL AXIS CONTROLLER, NC FUNCTIONALITY, SIZE 6, 4/4 WAY, 25 L/MIN, INFLECTED CHARACTERISTIC CURVE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, DIRECTIONAL, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, DV-16-01.X/12. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, HYDRAULIC FLOW CONTROL, FPD-MGK SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, MICRO-FLOW, 5000 PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, SINLGE END, PUSH AND TURN LOCK (STANDARD), 1-10BAR, 110 VAC 50/60HZ 4/3VA, 120 VAC 50/60HZ 5/4VA, 60V=2W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE,TUBULAR, 30 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL VALVE CONTROLLER KIT,SOLD PER KIT ,FOR DVC6000. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIR.-CONTROL VALVE, SB12-M SCHEIBE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, 1.25AMP, 24VDC, 4 PORT, DOUBLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, 24 VDC, 26 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, 24V, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, 4 SERVICE PORTS, 110/120 VAC, 50/60 HZ, WITH PROTECTED MANUAL OVERRIDE, TERMINAL WITH 5-PIN CONNECTOR AND LIGHTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, 4 SERVICE PORTS, J SPOOL, 24 VDC, WITH PROTECTED MANUAL OVERRIDE, TERMINAL BOX WITH SURGE SUPPRESION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, 4 SERVICE PORTS, J SPOOL, 24 VDC, WITH PROTECTED MANUAL OVERRIDE, TERMINAL BOX WITH TWO 1/2 INCH NPT CONDUIT CONNECTIONS. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, 4 SERVICE PORTS, J SPOOL, 24 VDC, WITH PROTECTED MANUAL OVERRIDE, TERMINAL BOX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, D05 SERIES, 5000PSI, 20 GPM NOMINAL, SUBPLATE MOUNTED, SOLENOID OPERATED ACTUATORS, THREE POSITION SPRING CENTERED ACTUATED POSITION, 115V/60HZ 110V/50HZ. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, DIRECT OPERATED, SIZE 6, BUNA SEALS, ELECTRICAL CONTROL, PLUG CONNECTOR, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, MNR: 9810232147, 115 VAC, 60 HZ, 4600 PSI, 34GPM, VITON STANDARD SEAL, CONTROL TYPE: ELECTRICAL, WIRING BOX, QUICK CONNECTOR, SENTINEL LIGHTS, 5 PIN ANSI... | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, SOLENOID OPERATED, 24 VDC, 315 BAR MAXIMUM PRESSURE, -20 TO +80 DEGREES C, (0 810 091 242). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, VALVE CONTROL UNIT, SATTTOP LKT-S/VU21, ONE SOLENOID, NOT ROHS COMPLIANT, FOR USE ON LKM SEAT VALVES TYP SRC/ARC/SMP-SC AND BC, SPARE PART, FOR SYSTEMS... | |
| DISCONTINUED BY MANUFACTURER, EXHAUST VALVE, PORT FLOW CONTROL, 1/4IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE MAX 315BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, 1/8 INCH NPT, SLOTTED STEM, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, 7 MPA, THROTTLE, RC (PT) THREAD, 30 MAX CONTROL FLOW RATE, WITH CHECK VALVE, 30 NOMINAL SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, FREE FLOW CHECK, 7 MM VALVE PORT,10 MM HEX HEAD, -14 UNF SIZE, 5000 PSI, 350 BAR, SCREW ADJUSTABLE, BUNA "N" SEALS, CARTRIDGE ONLY. | |
| DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, LINE MOUNTED, 1/2 IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, MALE TO QUICK TUBE CONNECT, 1/8INCH THREAD SIZE, 1/4INCH PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVES, ADJUSTABLE FLOW VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GAS CONTROL VALVE, 24 VAC COIL, 60 HZ, 0.60 AMP, 3.5 INCH WATER COLUMN REG. SETTING, 3/4 X 3/4 INCH PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, GLOBE/ CONTROL VALVE, 24000S SST BODY, 5-15PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYDRAULIC DIRECTIONAL CONTROL VALVE, 4 MAIN PORTS, SIZE 6. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTERPOSED PRESSURE CONTROLLER, W/GAUGE, G 1/4-3/8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, KNOB OPERATED DIRECTIONAL CONTROL VALVE, D05 SIZE, MAX PRESSURE = 4500 PSI (310 BAR), MAX FLOW = 30 GPM, DUAL OPERATOR, 3 POSITION & 4 WAY, DETENTED... | |
| DISCONTINUED BY MANUFACTURER, LOAD-CONTROL VALVE, SIZE 16, NITRILE SEALS W/O MOUNTING SCREWS, STANDARD SPOOL, STANDARD DAMPING COVER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MASS FLOW CONTROLLER FOR GAS N2, OUTPUT: 0 - 5 VDC +15 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC ADJUSTABLE VALVE, DUAL ADJUSTMENTS, CONTROL VALVE, WITH DUAL GUAGES RANGE 0 TO 160 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, MK8 SERIES, 1/4" PORTS, SINGLE PRESSURE, 10-130 PSIG (0.7-9 BAR), PLUG-IN BASE, SPEED CONTROL, NON PLUG-IN WIRING, NPTF. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, DIRECTIONAL CONTROL, 10 BAR, W/ B-12 COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE CONTROL VALVE, 3-HPP-3 15 PC, G 3/4 THREAD, 110 VAC, 0-100 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, SUBPLATE MOUNT, NOMINAL SIZE 20, 3.5 BAR, EXTERNAL CONTROL INTERNAL LEAKAGE, TWO SIDE COVERS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROCESS CONTROL VALVE, 120VAC, 162MA, 4.6WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO CONTROL VALVE, D631 SERIES, TYPE / H10FOGMANBQ, ISO 4401, SIZE 05, ELECTROMECHANICAL TRANSFORMER / HYDRAULIC AMPLIFIER, D631-342C, FOR 3 AND 4 WAY APPLICATIONS. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, SERVO PRESSURE CONTROL VALVE, DIGITAL I/P CONVERTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVO VALVE, HYDRAULIC, PROPORTIONAL CONTROL VALVE, 2-STAGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SINGLE AIR PILOT PNEUMATIC VALVE, DIRECTIONAL CONTROL VALVE, 4/2 WAY VALVE, OPERATING PRESSURE: 0-10 BAR, FLOW RATE: 600 L/MIN, PNEUMATIC CONNECTION: G1/4, NOMINAL SIZE: 7 MM, OPERATING... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 120 VAC CONTROL VOLTAGE, 60 HZ, 5 VA POWER DISSIPATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/8 IN NPTF, 24 VDC, W/O SPEED CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DIRECTIONAL CONTROL, CLOSED CENTER, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DIRECTIONAL CONTROL, DIRECT OPERATED, SIZE 10, BUNA SEAL, 24 VDC, 2 POSITION, 4-WAY, DIN CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, ELECTRICALLY-ACTUATE D, FLUSH MANUAL OVERRIDE, 4VDC SOLENOID CONTROL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, HYDRAULIC, DIRECTIONAL CONTROL, DOUBLE SOLENOID, 3 POSITION, 4-WAY, 24 VDC, 1.25 AMP, 4 PIN QD CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MK15 SERIES, DOUBLE SOLENOID, DIRECT, W/ FLUSH NON-LOCKING OVERRIDE, 2-POSITION, 4-WAY, INDIVIDUAL EXHAUST, SIDE CYLINDER PORTS, SPEED CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MK8 SERIES, 1/4 PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK MOUNTING, SIDE AND BOTTOM PORTS, SPEED CONTROL, 110-120 V AC, 50/60... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE SOLENOID, 5-PORTED, 4-WAY DIRECTIONAL CONTROL VALVE, 24 VDC, 4.8 WATTS, 200 MA, THREE 5/8 INCH PORTS, TWO 1/2INCH PORTS. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, SPOOL VALVE, PNEUMATICALLY OPERATED, 250 BAR, 4 CONTROL PORTS, NBR SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCH VALVE, 4 POSITION, MANUAL CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, T-DIAPHRAGM VALVE, PVDF UHP, MANUALLY CONTROLLED, 10BAR, 63MM/20MM SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, T-DIAPHRAGM VALVE, PVDF UHP, MANUALLY CONTROLLED, 10BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE CARTRIDGE, MOTION CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE CONTROL UNIT, SATTTOP LKT-S/VU21, ONE SOLENOID, NOT ROHS COMPLIANT, FOR USE ON LKM SEAT VALVES TYP SRC/ARC/SMP-SC AND BC, SPARE PART, FOR SYSTEMS PLACED ON THE... | |
| DISCONTINUED BY MANUFACTURER, VALVE CONTROL, 8 BAR MAX, T.VIS M15. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, DIAPHRAGM CONTROL, 3/4 INCH NPT, 3-10 PSIG, RIGHT ANGLE, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, DIRECTIONAL CONTROL VALVE, 4-PORT, DIRECT OPERATED, W/ INTEGRATED ELECTRONICS, SIZE 10, 50 L/M, PROGRESSIVE, OVERLAP JUMP, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, V-BALL, FLOW CONTROL, SERIES SF, SANITARY 2-WAY, F316L FORGED, 1.5" SIZE, 600PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTNUED BY MANUFACTURER, SOLENOID VALVE, HYDRAULIC, DIRECTIONAL CONTROL, SINGLE SOLENOID, 2 POSITION, 4-WAY, 24 VDC, 1.25 AMP, 4 PIN QD CONNECTION, SO482 OPTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCOTINUED BY MANUFACTURER, CONTROL VALVE, 1 AND 1/2 IN PORT, CLASS 800, 1975PSI AT 100F DEGREE. FREE 2 YEAR RADWELL WARRANTY | |
| DOUBLE SOLENOID VALVE, MARK 40, 4 WAY, PNEUMATIC DIRECTIONAL CONTROL, 120V, 50/60HZ, 36AMPS, 150 PSIG-AIR. FREE 2 YEAR RADWELL WARRANTY | |
| DRFLOW CONTROL VALVES, FLOW CONTROL VALVE, G 1/4. FREE 2 YEAR RADWELL WARRANTY | |
| DYNA QUIP Valves 145855.01 | |
| ELECTROHYDRUALIC SERVO VALVE, OLD PART # G771K226, MODEL # H10FOFA4V14, DIRECT-OPERATED, FLOW CONTROL FOR ANALOG SIGNALS, MAX PRESSURE = 3000 PSI (210 BAR), RATED FLOW = 10 GPM (2.5 LPM),... | |
| ELECTROPNEUMATIC VALVE, 5/2 MONOSTABLE, WITH UNIONS FOR 8 MM PIPE AND MONOSTABLE MANUAL CONTROL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| EMERSON Valves 19B5402X012 | |
| EMERSON, ALCO CONTROL , 314UA 1/4 B 3/64 G3/64, 60/120V , 12WATT, 0/175 PRESSURE . FREE 2 YEAR RADWELL WARRANTY | |
| EMERSON/ALCO CONTROLS, 222CA1-1/4-SH, 222CA114SH, VALVE KIT. FREE 2 YEAR RADWELL WARRANTY | |
| ERIE CONTROLS , 0691C0527GB00, SOLENOID VALVE, 2WAY, 120V, 60HZ, 1/2IN NPT STEAM . FREE 2 YEAR RADWELL WARRANTY | |
| FABCO Valves 18PMP-3 | |
| FABCO Valves 18PMS-3 | |
| FABCO Valves 18SP-30 | |
| FAN COIL CONTROL VALVE,60PSIG ,1-1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| FISHER ROSEMOUNT Valves 19B5403X012 | |
| FLOW CONTROL CHECK VALVE G1/8X8MM. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL COIL, 208/230 VAC COIL, 60 HZ, 12 WATT, CLASS F COIL WITH SPADE TERMINALS (MODEL AMS). FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL FITTING, SCREWDRIVER ADJUSTMENT, 6MM TUBE X 1/8 INCH MALE SWIFT-FIT. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL NEEDLE VALVE 1/4IN TB 1/4IN MI. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL NEEDLE VALVE 3/8IN TB 1/4IN MI. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL NEEDLE VALVE 3/8IN TB 3/8IN MI. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL REGULATOR, THREADED, 6 MM TUBE INLET PORT X M5 X 0.8 MALE OUTLET PORT, 1-10 BAR, 7011. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE 1/4INCH TUBE. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE 26-3. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE 3/8IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, 1/2 INCH NPT, 175 PSIG PRESSURE RATING, FEMALE, IN-LINE, ANODIZED ALUMINUM, BUNA-N SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, 1/2 INCH NPT, KNOB WITH MICROMETER POSITION, FEMALE TO FEMALE PORT CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, 1/2 RIGHT ANGLE, 175 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, 1/4 IN PUSH TO CONNECT, 1/4 IN NPT, 145 PSI, 1 CONTROLLED DIRECTION. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, 1/4 INCH NPT INLET PORT, 200 PSI, 28 CFM MAX, 200 F MAX TEMP, GLASS REINFORCED THERMOPLASTIC BODY. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, 1/4 INCH, NPT, F/F, INLINE, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, 1/8 INCH NPT, 1/4 INCH PUSH IN, 175 PSI . FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, 1/8" NPT VALVE INLET PORT, 175 PSI . FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, 1200 PSI 1/4", BRASS, NORMALLY CLOSED FLOW CONTROL, FORGED BODY, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, 14.5 TO 145 PSI, NYLON, 4 MM TUBE OUTSIDE DIAMETER, 1/8 INCH MALE, BSPP CONNECTION, POLYMER BODY MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, 150PSI, 3/8IN NPTF, 1.5GPM. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, 19 SERIES, HEAVY-DUTY, HIGH-CAPACITY, NPT THREADS, 1" PORT, 1-1/4" BODY. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, 19 SERIES, HEAVY-DUTY, HIGH-CAPACITY, NPT THREADS, 1-1/4" PORT, 1-1/4" BODY. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, 19 SERIES, HEAVY-DUTY, HIGH-CAPACITY, NPT THREADS, 1/2 PORT, 3/4 BODY. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, 19 SERIES, HEAVY-DUTY, HIGH-CAPACITY, NPT THREADS, 1/4 PORT, 3/8 BODY. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, 19 SERIES, HEAVY-DUTY, HIGH-CAPACITY, NPT THREADS, 3/4 PORT, 3/4 BODY. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, 19 SERIES, HEAVY-DUTY, HIGH-CAPACITY, NPT THREADS, 3/8 PORT, 3/8 BODY. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, 19 SERIES, RIGHT ANGLE, SLOT ADJUSTMENT, THREADED INLET, 1/4 NPT THREAD PORT. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, 200 PSI, 1/8NPT, THERMOPLASTIC. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, 2POS, BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, 3250 SERIES, IN-LINE, 1-1/4 IN PORT, 250 PSI MAX. PRESSURE, 13.8 CV MAX, ALUMINUM MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, 3250 SERIES, INLINE MOUNTING TYPE, 3/4 INCH PORT SIZE, 0-250 PSI, 0-17 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, 337 SERIES, 3/8 IN, BRASS, INLINE MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, 337 SERIES, NPT PORT, INLINE MOUNTING, 3/4" PORT SIZE, BRASS BODY, KNOB WITH MICROMETER POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, 6 MM TUBE OUTSIDE DIAMETER, 1/4 MALE BSPP, COMPACT, METER OUT, 15 TO 145 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, 6 MM, PUSH TO CONNECT, 1/4 IN, 145 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, CONTROL VALVE, MODEL 253, BUNA-N DISC SEALS, 3" BRASS LEVER, NORMALLY CLOSED FLOW CONTROL, FORGED BODY, NICKEL-PLATED BRASS STEM, 350 MOP, -40 DEG F TO +400 DEG... | |
| FLOW CONTROL VALVE, FC2 SERIES, 1/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, IN LINE, 3/8IN NPTF, SCREW ADJUSTMENT, ANODIZED ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, LOW CONTROL 3/8" NPT FEMALE INLINE BP, SCREW ADJ. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, MMPX SEPARATION CENTRIFUGE . FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, PUSH TO CONNECT, 15 - 145 PSI, KNOB AJUSTABLE, 3/8 TUBE OD X 3/8 MALE NPT. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, RIGHT ANGLE, 3/8IN PIPE SIZE, NPTF, 1.6CV, 90 CFM FLOW RATE, 0-160 DEGREE F, 175PSIG, ANODIZED ALUMINUM . FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL, INLINE, 1/8 INCH INLET/CYLINDER PORT, NPT / FEMALE, 175 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL, PNEU-TROL, POSITIVE SHUT-OFF, FREE REVERSE FLOW, FEMALE TO FEMALE, 1/8" NPTF, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL, WITH KNOBS, 3/8 IN NPT VALVE INLET PORT, 175 PSI CLOSE. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| FLUID CONTROL VALVE, DOUBLE SOLENOID 5/3 WAY, CLOSED CENTER, 4V330C-08-C, AC110V NPT. FREE 2 YEAR RADWELL WARRANTY | |
| FLUID CONTROL VALVE, SINGLE SOLENOID VALVE, 4V110-06-B, DC24V NPT. FREE 2 YEAR RADWELL WARRANTY | |
| FLUID CONTROL VALVE, SINGLE SOLENOID, 5/2 WAY, DC24V, PT. FREE 2 YEAR RADWELL WARRANTY | |
| FLUID CONTROL VALVE, SINGLE SOLENOID, NORMALLY OPEN, 3V210-08NO-A, AC220V NPT. FREE 2 YEAR RADWELL WARRANTY | |
| GAS CONTROL VALVE, THERMOSTAT, RESIDENTIAL, NATURAL GAS, SHANK 2.625INCH. FREE 2 YEAR RADWELL WARRANTY | |
| GEMU Valves 0324 2M1474 41C1010610 | |
| GLUE CONTROL VALVE, 366WTP, 3-WAY, 90 PSI (6 BAR) CONTROL PRESSURE, 3500 CYCLES PER MINUTE MAX. FREE 2 YEAR RADWELL WARRANTY | |
| HAYS FLUID CONTROL, 2110-6421-3/4, 2110642134, SERIES 2110 ELECTROFLO, SOLENOID VALVE, 24VAC 50/60HZ, 2-WAY, NORMALLY CLOSED, PILOT OPERATED, PISTON TYPE, MAXIMUM TEMPERATURE: 195F, PRESSURE RANGE 5-150 PSI WATER, PRESSURE RANGE 5-100... | |
| HENRY TECHNOLOGIES, 7792-B, 7792B, FLOW CONTROL VALVE, BRASS ANGLE VALVE, CONNECTION SIZE: 1/2 INCH MPT BOTTOM, 1/2 INCH SAE FLARE SIDE, BACKSEATING. FREE 2 YEAR RADWELL WARRANTY | |
| HOUSING SF10V CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| HUMPHREY Pneumatics 125A-3-10-21 | |
| HUMPHREY Valves 250F-3-10 | |
| HUMPHREY Valves 250V3-10-21A | |
| HUMPHREY Valves 410-70-120VAC | |
| HVAC LINE TAP VALVE, 5/16IN OD TUBE SIZE, USE WITH CONTROL VALVE CV-1G/CV-2G/CV-3G. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC CONTROL VALVE ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC FLOW CONTROL VALVE, 2000 PSI, 5.0 GPM, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC PRESSURE CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE, DUAL CONTROL, DGMFN-2-Y-AW-BW-10. FREE 2 YEAR RADWELL WARRANTY | |
| KINGSTON VALVE Valves 294A-2 | |
| KINGSTON VALVE Valves 296-2 | |
| LINE CONTROL VALVE, 3/8IN ODS, W/ TUBE EXTENSION, PACKLESS DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY | |
| LINE TAP VALVE, 3/16IN OD TUBE SIZE, USE WITH CONTROL VALVE CV-1G/CV-2G/CV-3G, ADJUSTABLE . FREE 2 YEAR RADWELL WARRANTY | |
| LINE TAP VALVE, 5/8IN OD TUBE SIZE, USE WITH CONTROL VALVE CV-1G/CV-2G/CV-3G, ADJUSTABLE . FREE 2 YEAR RADWELL WARRANTY | |
| LINK BASE MTD LOX, BASE MTD LOX, FOR 4-AXIS CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| MAC VALVES INC Valves 180003-112-0001 | |
| MAC VALVES INC Valves 46A-SA1-JDEA-1GE | |
| MANUAL AIR CONTROL VALVE, 150PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL AIR CONTROL VALVE, 3 WAY, 2 POSITION, SPOOL, ROLLER, 150 PSI MAX, 1/8 IN PORT SIZE, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL AIR CONTROL VALVE, 3-WAY, 1/4", NPT, 2-POSITION, 150PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL AIR CONTROL VALVE, 3-WAY/2-POSITION, VALVE PORT SIZE 1/8 INCH, MAX. CFM-16, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL AIR CONTROL VALVE, 3WAY, 2POSITION, AIR, 1/8IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL AIR CONTROL VALVE, 4-WAY, 3-POSITION, LEVER/SPRING RETURN, AIR VALVE TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL AIR CONTROL VALVE, 42 SERIES, 4-WAY, 3/8" PORT , 2-POSITION, NPT CONNECTION, 150 PSI, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL AIR CONTROL VALVE, 5/32", WITH 3-WAY, 2-POSITION AIR VALVE TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL AIR CONTROL VALVE, 50 SERIES, 4 WAY, 2 POSITION, 1/8 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL AIR CONTROL VALVE,1/4 INCH NPT,PUSH/PULL,DENTEN TED,3 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL AIR CONTROL VALVE: 1/8 INCH VALVE PORT SIZE, NPT, LEVER / MANUAL, 16 CFM MAX. CFM - VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| MECHANICAL VALVE, 42 SERIES, AIR CONTROL, MANUAL, 4-WAY, 3 POSITION, W/ LEVER, 3/8 NPT, 1.3 CV. FREE 2 YEAR RADWELL WARRANTY | |
| METAL WORK PNEUMATIC Pneumatics 7010011100 | |
| METAL WORK PNEUMATIC Valves 7010021500 | |
| MINIATURE CONTROL VALVE, 3/8INCH, 2WAY. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, 1/2 NPT VALVE INLET PORT, 200 PSI, 2 DIRECTIONS CONTROLLED. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, FLOW CONTROL VALVE, 2 DIRECTIONS CONTROLLED, 3/8 IN NPT VALVE INLET & OUTLET PORT, 200 PSI VALVE MAX, 58 CFM MAX, CALIBRATED ADJUSTMENT KNOB, COMPOSITE BODY, ZINC PLATED... | |
| O-RINGS AND SEAL KIT, KIT CONTAINS PARTS TO SERVICE ONE DIGITAL VALVE CONTROLLER, 3 SEALS, 7 O-RINGS, 1 BOOT. FREE 2 YEAR RADWELL WARRANTY | |
| OBSOLETE, CONTROL VALVE DIRECTIONAL HYDRAULIC. FREE 2 YEAR RADWELL WARRANTY | |
| ON OFF MANUAL VAVLE, FOR USE WITH NATURAL GAS LOG SETS, VALVE, CONTROL KNOB EXTENSION, CONTROL KNOB AND BURNER ADAPTER. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATED DIRECTIONAL CONTROL VALVE, 50 SERIES, BODY PORTED MANUAL/MECHANICAL, 3-WAY, 2 POSITION, PORT SIZE: 1/8 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| PA15 SPEED CONTROL KT. FREE 2 YEAR RADWELL WARRANTY | |
| PARKER , 71335SN2ENM5N0C222P3 , FLUID CONTROL VALVE, 180PSI, 110/120V, 50/60HZ, 10WATT, 1240KPA, 3/64 ORIFICE. FREE 2 YEAR RADWELL WARRANTY | |
| PIERCING VALVES WITH FLOW CONTROL, 1/4 SAE CONNECTOR SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| PILOT PLUG-IN SPARE, 15MM, 24 VDC, 2 WATT, 3 PIN, FOR DIRECTIONAL CONTROL VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| PILOT SOLENOID VALVE, PNEUMATIC VALVE CONTROL, 120 VOLT, 110 VAC, 1.4 CV, 22-116 PSI, 3/2 SINGLE ACTING, 5/2 DOUBLE ACTING, NEMA 4 / 4X. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CONTROL VALVE, (4 WAY / 5 PORT / 2 POSITION) 1 AIR PILOTED CONTROL VALVE NPT 3/8. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CONTROL VALVE, SERIES CD01-PA, SOLENOID, 5/2 DIRECTIONAL VALVE, 24 VDC, 67 MA. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CONTROL VALVE, STRAIGHT CAM ROLLER, FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CONTROLLED, SERIES 709, AIR CONTROLLED VALVES, 3 CONNECTIONS, 3/2,5/2 AND 5/3, 1/4 INCH CONNECTION, 3/2 NO FUNCTION, 10 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL CONTROL, SOLENOID VALVE, 5/2, G1/8, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, 4 WAY, 2 POSITION, SINGLE SOLENOID, MULTIPURPOSE, 2 FT WIRES, 1/8 INCH NPT PORTS, ALUMINUM BODY, EXHAUST FLOW CONTROLS, NBR SEALS, 120 VAC, 50/60 HZ, 4.5 W,... | |
| PNEUMATIC FLOW CONTROL REGULATOR, POLYMER & STAINLESS STEEL MATERIAL, PRECISION ADJUSTMENT SCREW, 1/8INCH NPT THREAD SIZE, 6MM OUTER DIAMETER, 10BAR/145PSIG PRESSURE MAX. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, 2012 SERIES, SPEED CONTROL KIT, 4-PIN, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, MK8 SERIES, 1/4" PORTS, SINGLE PRESSURE, 10-130 PSIG (0.7-9 BAR), MANIFOLD BLOCK MOUNT, SPEED CONTROL, LONG RECEPTACLE, NPTF. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SERVO PRESSURE CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SOLENOID, AIR VALVE 4V310-10, DC 24V, 5 WAY 2 POSITION PT 3/8", INTERNALLY PILOTED ACTING TYPE SINGLE ELECTRICAL CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC TIMER VALVE, SERIES 551, 1.5/10 BAR WORKING PRESSURE, 120 I/MIN, 1.05/7 BAR CONTROL PRESSURE,. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE DIRECTIONAL CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, 200 SERIES, 3-WAY CONTROL, 110/120 VAC, 50/60 HZ, 14/15 W, VAC TO 150PSI, 1/8 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, HEAVY DUTY, MULTIMACH, 6 MM, NPN / PNP, 24 VDC, 3/2 NORMALLY CLOSED, MONOSTABLE MANUAL CONTROL, HDM16. FREE 2 YEAR RADWELL WARRANTY | |
| PO CHECK VALVE, PRESSURE CONTROLLED, SINGLE 2/2, RIGHT ANGLE, WITHOUT TRAPPED PRESSURE RELIEF, 3/8 INCH NPT, 19 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| POPPET VALVE, W/ LOCK DOWN, MANUAL AIR CONTROL VALVE, 1/8 INCH, 3 WAY, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| POWERS CONTROLS™, BALL JOINT CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| POWERS CONTROLS™, VALVE,PR269 ACCESSORY, SENSING TUBE. FREE 2 YEAR RADWELL WARRANTY | |
| POWERS CONTROLS™, VALVE,RL243 SGNL SLCTR RELAY 6-INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE CONTROL CARTRIDGE VALVE, MODEL # RV5-16-S-0-30, PILOT OPERATED, MAX FLOW = 80 GPM, MAX PRESSURE = 5000 PSI, MAX CRACKING PRESSURE = 3000 PSI, C-16-2 CAVITY, SCREW ADJUSTMENT, BUNA... | |
| PRESSURE CONTROL VALVE, 1-10 BAR, NORMALLY CLOSED . FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REDUCING PILOT CONTROL VALVE, 3/8", CRD VALVE, 15/75 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, SERIES NL2-RGS, CONTROL VALVE, WITH GAUGE, 7.3/145 PSI, 0.5/10 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE SEQUENCE CONTROL VALVE, ADJUSTABLE PRESSURE RANGE: FROM 0 TO 4000 PSI, 5000 PSI OPERATING, 4200 PSI MAX. SEQ.. FREE 2 YEAR RADWELL WARRANTY | |
| REFRIGERATION CONTROL VALVE 7/8IN. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR CONTROL VALVE 1/4INCH FNPT 0-100PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, MANUALLY CONTROLLED, STANDARD, SERIES 20, WITHOUT GAUGE, PORT SIZE 1/4 INCH, 1.25 GAL/MIN, PRESSURE RANGE 0-125 PSIG, R364-02CX76X28. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, PREP-AIR II, 14 SERIES, MANUALLY CONTROLLED, 1/4IN NPT, 15CFM, 15PSIG, W/O GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| REMOTE AIR VALVE, SERIES 700, DOUBLE OPERATOR, W/O FLOW CONTROLS, VAC-150PSI, 1/4INCH NPTF, 4/2-WAY, . FREE 2 YEAR RADWELL WARRANTY | |
| RIGHT ANGLE FLOW CONTROL VALVE, 3/8IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| ROSS CONTROLS , PNEUMATIC VALVE , 1/4IN, 3/2 ONE WAY, NC, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY, INCOMPLETE - MISSING VOLTAGE CODE. FREE 2 YEAR RADWELL WARRANTY | |
| ROSS CONTROLS Pneumatics 1958A3010 | |
| ROSS CONTROLS Valves 1968B3007 | |
| ROSS CONTROLS Valves 1968B5007 | |
| ROSS CONTROLS Valves 2773B4001Z | |
| ROSS CONTROLS Valves 2773B4011Z | |
| ROSS CONTROLS Valves 2773B5001Z | |
| ROSS CONTROLS Valves 2773B7001Z | |
| ROSS CONTROLS, 2781A4007 , SOFT START VALVE, INLINE POPPET, EEZ-ON, 1/2IN NPT IN-OUT PORT, 3/4IN NPT EXHAUST PORT, 2WAY, NC, INCOMPLETE - MISSING VOLTAGE CODE. FREE 2 YEAR RADWELL WARRANTY... | |
| SCHRADER BELLOWS Pneumatics 20R113FC | |
| SCHRADER BELLOWS Pneumatics 404811000 | |
| SCHRADER BELLOWS Pneumatics 414211000 | |
| SCHRADER BELLOWS Pneumatics 524411000 | |
| SCHRADER BELLOWS Pneumatics 524431000 | |
| SCHRADER BELLOWS Valves 003371001 | |
| SCHRADER BELLOWS Valves 003371002 | |
| SCHRADER BELLOWS Valves 034150099 | |
| SCHRADER BELLOWS Valves 422CT021K | |
| SEAT VALVE, 1-1/2IN, 3PORT, 6BAR OPERATING PRESSURE, 6-8BAR CONTROL AIR PRESSURE, . FREE 2 YEAR RADWELL WARRANTY | |
| SERVO-VALVE, 4-WAY DESIGN FOR EXTERNAL CONTROL, SIZE 6, SERIES 21,2 L/MIN FLOW, SUPPLY/DRAIN INTERNAL, 10-210 BAR INLET PRESS. RANGE, W/OUT PLUG-IN CONNECTOR, 0-0.5% NEGATIVE SPOOL OVERLAP. FREE 2 YEAR RADWELL... | |
| SOLENOID ACTUATOR CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID AIR CONTROL VALVE, 1/4 INCH PORT, 24 VDC, 4-WAY, 2-POSITION, VALVE ACTUATOR/RETURN: SOLENOID/SPRING, 35-150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID AIR CONTROL VALVE, 120VAC, 4-WAY/3-POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, REPLACEMENT CONTROL VALVE COIL, 110/120 VAC, 50/60 HZ, 19 INCH 3-WIRE LEAD, NC, 3/4 INCH THREADED NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID CONTROL PNEUMATIC AIR VALVE 120VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID CONTROL PNEUMATIC AIR VALVE 240V 50 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID CONTROLLED VALVE, FLOW RATE CONTROL AT 35 MPA AND 100 L/MIN, 200 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID DIRECTIONAL CONTROL VALVE, 25 MPA, SPRING OFFSET, TERMINAL BOX, SIDE CABLE CONNECTION,100 V. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID PILOT OPERATED VALVE, 4 PORT BODY, 1/8 INCH NPT PORT SIZE, NO FLOW CONTROLS, 6 INCH LEADS, NON LOCKING EXTENDED, MINI PLUG IN MALE ONLY. FREE 2 YEAR RADWELL... | |
| SOLENOID RELIEF CONTROL VALVE, DGMA 3 T1 20 S. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE KIT, TWO IN-LINE SOLENOIDS FOR NOZZLE / ACTUATING AIR, INCLUDES CABLE BETWEEN SOLENOID AND CONTROLLER, FOR USE WITH 8040 SPRAY VALVE CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE PROCESS CONTROL HEAD, INTELLITOP 2.0, TYPE: 1901K 2.0 VERSION, 24VDC, 1 THROTTLE MODULE, SUPPLY / EXHAUST AIR POSITION MEASUREMENT SYSTEM, 3-POSITION, 1 LED DISPLAY, IP65/IP67/IP69K. FREE 2 YEAR... | |
| SOLENOID VALVE, 1 X 5/2 MONOSTABLE, WITH PILOT, CONTROL VOLTAGE 24 VDC, OPERATING PRESSURE -0.99-10BAR, NSV G5 SES 00 (V6). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/4 PORT SIZE W/PUSH-IN, DC, DBL Z BOARD WITHHOUT SPEED CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/8 IN NPTF, SINGLE Z-BOARD, WITHOUT SPEED CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2005 SERIES, 1/8" PORTS (THREADED ONLY), DOUBLE SOLENOID PILOT, FLUSH NON-LOCKING OVERRIDE, 2-POSITION, 4-WAY, Z2 W/SPEED CONTROL, PLUG-IN DC W/LIGHT, NPTF, 24 V DC. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 2005 SERIES, 1/8" PORTS (THREADED ONLY), SINGLE SOLENOID PILOT, SPRING RETURN, FLUSH NON-LOCKING OVERRIDE, 2-POSITION, 4-WAY, Z2 W/SPEED CONTROL, PLUG-IN AC W/LIGHT, NPTF, 110-120 V AC, 50/60 HZ. | |
| SOLENOID VALVE, 2005 SERIES, 6MM PORTS, SINGLE SOLENOID PILOT, SPRING RETURN, FLUSH NON-LOCKING OVERRIDE, 2-POSITION, 4-WAY, Z1 W/SPEED CONTROL, PLUG-IN DC W/LIGHT, PUSH-IN FITTING, FLUSH LOCKING OVERRIDE OPTION, 24 V... | |
| SOLENOID VALVE, 2012 SERIES, 1/4" PORTS, DOUBLE SOLENOID PILOT W/FLUSH NON-LOCKING OVERRIDE, 3 POSITION, 4-WAY CLOSED CENTER, Z2 W/SPEED CONTROL, PLUG-IN DC W/LIGHT, NPTF, 24 V DC. FREE 2 YEAR... | |
| SOLENOID VALVE, 2012 SERIES, 1/4" PORTS, SINGLE SOLENOID PILOT, (SPRING RETURN) W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, Z2 W/SPEED CONTROL, PLUG-IN DC W/LIGHT, PUSH-IN FITTING, FLUSH LOCKING OVERRIDE, 24 V... | |
| SOLENOID VALVE, 2012 SERIES, 3/8" PORTS, SINGLE SOLENOID PILOT, (SPRING RETURN) W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, Z1 W/SPEED CONTROL, PLUG-IN DC W/LIGHT, PUSH-IN FITTING, 24 V DC. FREE 2... | |
| SOLENOID VALVE, 4 PORT BODY WITH SIDE PORTS, NO FLOW CONTROLS, NO LEAD WIRES, NON-LOCKING RECESSED, MINI PLUG-IN - MALE ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4-WAY, 5 PORT BODY(N/A WITH FLOW CONTROLS), 1/8” BSPPL, NO FLOW CONTROL, 120/60, 110/50, EXTERNAL PLUG-IN LEAD, RECTANGULAR PLUG-IN - NO LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 400 SERIES, 5/2-WAY, DOUBLE OPERATOR, 1/4 INCH NPT PORTS, 24 VDC CONTROL VOLTAGE, 2.4 WATT POWER CONSUMPTION, CONNECTOR TERMINATION, NON LOCKING. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 46 SERIES, 24 VDC, 5.4 W, 100 PSI, W/O FLOW CONTROLS, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 46 SERIES, 4-WAY, INLINE, 1/8 INCH NPTF, WITHOUT FLOW CONTROLS, SINGLE OPERATOR, 24 VDC, 1.8 WATT, NO LEADS, NO N-LOKING RECESSED MANUAL OPERATOR, MINI SQUARE CONNECTOR. FREE 2... | |
| SOLENOID VALVE, 46 SERIES, 4-WAY, INLINE, 1/8 INCH NPTF, WITHOUT FLOW CONTROLS, SINGLE OPERATOR, 24VDC (1.8W), 48 INCH WIRE LENGTH, NON-LOCKING RECESSED MANUAL OPERATOR, MAC JAC SOLENOID PLUG-IN. FREE 2... | |
| SOLENOID VALVE, 46 SERIES, 4-WAY, MANIFOLD BASE PLUG-IN W/ REGULATORS & FLOW CONTROLS, VALVE LESS BASE, BOTTOM PORTS, 24 VDC (2.4W), NON-LOCKING RECESSED MANUAL OPERATOR, BASE PLUG-IN W/ DIODE. FREE... | |
| SOLENOID VALVE, 46 SERIES, 4-WAY, STACKING, 1/8 INCH NPTF, WITHOUT FLOW CONTROLS, 24VDC (1.8W), 18 INCH WIRE LENGTH, NON-LOCKING RECESSED MANUAL OPERATOR, MAC JAC SOLENOID PLUG-IN W/ DIODE AND LIGHT. | |
| SOLENOID VALVE, 46 SERIES, DIRECTIONAL CONTROL, 4-WAY, IN LINE, 1/8 IN NPTF PORTS, 18 IN LEADS W/GROUND, NON-LOCKING RECESSED MANUAL OPERATOR, 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 47 SERIES, 4-WAY, STACKING, 1/8 INCH NPTF, WITHOUT FLOW CONTROLS, 24 VDC (1.0 W), 18 INCH WIRE LENGTH, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS W/ LIGHT. FREE 2... | |
| SOLENOID VALVE, 5/2-WAY, ELECTRONICALLY OPERATED, MONOSTABLE, 24VDC, 3...10BAR, WITHOUT SEPARATE PILOT CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 800 SERIES, 4-WAY, SINGLE SOLENOID, INTERNAL PILOT - 2 POSITION, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS, SINGLE PRESSURE 2 POSITION, STACKING BODY, 3 COMMON... | |
| SOLENOID VALVE, AIR CONTROLLED VALVE, BASE MOUNTED, 5 PORT, 3 POSITION, DOUBLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DIRECTIONAL CONTROL, 24VDC, 5/2, ISO1. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DIRECTIONAL CONTROL, BASE MOUNT BODY - UNIVERSAL NORMALLY CLOSED, BASE MOUNT BODY ONLY, NON-LOCKING RECESSED, 24 VDC, 1.8 WATT, 120 PSI, 18 IN LEADS. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, DUAL 3/2 WAY, DIRECTIONAL CONTROL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ELECTRICALLY CONTROLLED PROPORTIONAL PRESSURE CONTROL, 315 PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ELECTRICALLY-CONTROL LED, EXTERNAL CONTROL AIR, THREE CONNECTIONS, 1/8 INCH NPT, M TYPE, 10 BAR MAX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MARK 8 SERIES, SINGLE UNIT WITH PLUG, 110/120 VAC, 50/60 HZ, .15 AMP, SINGLE DIRECT SOLENOID, SPRING RETURN, WITH FLUSH NON LOCKING OVERRIDE, 2 POSITION, 4 WAY, WITH... | |
| SOLENOID VALVE, MK15 SERIES, SINGLE SOLENOID, SPRING RETURN W/ FLUSH NON-LOCKING OVERRIDE, 2-POSITION, 4-WAY, PLUG-IN BASE, INDIVIDUAL EXHAUST, SIDE CYLINDER PORTS, SPEED CONTROL, 24 V DC. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, 15 W/SPEED CONTROL, AC HARDWIRED W/15" LEADS (SA, SS OR AIR PILOT), NPTF,... | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, 15 W/SPEED CONTROL, DIN PLUG-IN AC SOLENOID (SA OR SS ONLY), NPTF, 110-120... | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, 15 W/SPEED CONTROL, DIN PLUG-IN DC SOLENOID (SA OR SS ONLY), NPTF, 24... | |
| SOLENOID VALVE, MK3 SERIES, 1/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, 41 W/SPEED CONTROL, PROPRIETARY AC PLUG-IN, NPTF, 110-120 V AC, 50/60 HZ. FREE... | |
| SOLENOID VALVE, MK55 SERIES, 1/2" PORTS, DOUBLE DIRECT SOLENOID, 2 POSITION, 4-WAY, 31 W/SPEED CONTROL, PLUG-IN AC W/LIGHT, NPTF, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MK55 SERIES, 3/8" PORTS, DOUBLE DIRECT SOLENOID, 2 POSITION, 4-WAY, 31 W/SPEED CONTROL, PLUG-IN AC W/LIGHT, NPTF, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MK55 SERIES, 3/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, 15 W/SPEED CONTROL, PLUG-IN AC W/LIGHT, NPTF, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK, SIDE & BOTTOM CYLINDER PORTS SPEED CONTROL, DIN PLUG-IN SOLENOID, NPTF PORTS, 24... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK, SIDE & BOTTOM CYLINDER PORTS SPEED CONTROL, PLUG-IN W/ LIGHT, NPTF PORTS, 4... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 2-POSITION 4-WAY (5/2), PLUG-IN BASE, INDIVIDUAL EXHAUST, SIDE CYLINDER PORTS, SPEED CONTROL, DIN PLUG-IN SOLENOID, NPTF PORTS, 24... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 3-POSITION 4-WAY (5/3), OPEN CENTER, MANIFOLD BLOCK, SIDE & BOTTOM CYLINDER PORTS SPEED CONTROL, PLUG-IN W/ LIGHT, NPTF... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK, SIDE & BOTTOM CYLINDER PORTS SPEED CONTROL, PLUG-IN W/ LIGHT, NPTF PORTS, 110-120 V... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK, SIDE & BOTTOM CYLINDER PORTS SPEED CONTROL, PLUG-IN W/ LIGHT, NPTF PORTS, 4 FOOT... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK, SIDE & BOTTOM CYLINDER PORTS SPEED CONTROL, PLUG-IN W/ LIGHT, NPTF PORTS, ZINC PLATED... | |
| SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), PLUG-IN BASE, COMMON EXHAUST, SIDE CYLINDER PORTS, SPEED CONTROL, DIN PLUG-IN SOLENOID, NPTF PORTS, ZINC PLATED... | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK, SIDE & BOTTOM CYLINDER PORTS SPEED CONTROL, PLUG-IN W/ LIGHT, NPTF PORTS, FLUSH LOCKING... | |
| SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), PLUG-IN BASE, COMMON EXHAUST, SIDE CYLINDER PORTS, SPEED CONTROL, PLUG-IN W/ LIGHT, NPTF PORTS, 110-120 V... | |
| SOLENOID VALVE, PILOT SOLENOID VALVE, 3/2 PLASTIC, DIRECTLY CONTROLLED, DIRECT MOUNTING / HOLLOW BOLT, DN 2, MULTI-PORT VERSION, THREADED SOCKETS DIN ISO 228 WITH HOLLOW BOLT G1/4, NORMALLY CLOSED (NC),... | |
| SOLENOID VALVE, PRESSURE CONTROL VALVE, DIRECT OPERATED, DIGITAL CONTROL, 24 VDC INPUT, MANIFOLD VERSION, 0-100 PSI, 0-10V COMMAND VOLTAGE, 0-10V FEEDBACK, PNP OUTPUT, W/O DISPLAY. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, SINGLE OPERATOR, DIRECTIONAL CONTROL, 3/16 INCH NPT, 120 VAC, 60 HZ, 3-WAY, CONDUIT W/ FLYING LEAD CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID, AIR CONTROL RETURN VALVE, 24 VDC, 600L/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID, W/BASE MOUNT, SINGLE DIRECT SOLENOID POPPET VALVE, 4/2 WAY, 4-PORT 2-POSITIONS, VAC TO 120 PSI, CONTROL VOLTAGE (DC): 24 VDC, POWER CONSUMPTION: 5.4 W. FREE 2 YEAR RADWELL WARRANTY... | |
| SPEED & FLOW CONTROL VALVES; MALE THREAD SIZE: 3/8 ; CONNECTION TYPE: TUBE X NPT ; TUBE OUTSIDE DIAMETER (INCH): 3/8 IN; 3/8 ; TUBE OUTSIDE DIAMETER (MM): 3/8 IN; | |
| SPEED CONTROL KIT , SERIES 2005, SPEED CONTROL ASSEMBLY, W/PLUG, CV: 0.56, FLOW CAPACITY: 26 SCFM @ 80 PSIG / 552 NI/M @ 6 BAR. FREE 2 YEAR RADWELL WARRANTY... | |
| SPEED CONTROL KIT, MARK 7 SERIES, ON BASES OR MANIFOLDS, ADJUSTABLE METERING OF EXHAUST AIR, FOR CYLINDER SPEED CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROL UNIT, MK 8 SERIES, 2 ADJUSTMENT EXHAUST SCREWS, WIRE HARNESS SLOT. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROLLER VALVE, INLINE TYPE, APPLICABLE TUBE OUTER DIAMETER (MM) 6, CONTROLLED FLOW. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BOSCH 4WE6J62/EG24N9K4, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, NG6 (D03 SIZE), 3 POSITON/4 WAY, DOUBLE SOLENOID, A & B OPEN TO T & P BLOCKED, BUNA SEALS, 24 VDC... | |
| SUBSTITUTE FOR BOSCH 4WE6J70/HG24N9K4, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, NG6 (D03 SIZE), 3 POSITON/4 WAY, DOUBLE SOLENOID, A & B OPEN TO T & P BLOCKED, BUNA SEALS, 24 VDC... | |
| SUBSTITUTE FOR BOSCH 4WE6J7X/HG24N9K4, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, NG6 (D03 SIZE), 3 POSITON/4 WAY, DOUBLE SOLENOID, A & B OPEN TO T & P BLOCKED, BUNA SEALS, 24 VDC... | |
| SUBSTITUTE FOR BOSCH REXROTH 4WE6J6X/EG24N9K4, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, NG6 (D03 SIZE), 3 POSITON/4 WAY, DOUBLE SOLENOID, A & B OPEN TO T & P BLOCKED, BUNA SEALS, 24... | |
| SUBSTITUTE FOR EATON VICKERS 565465, DIRECTIONAL CONTROL VALVE, WF860315, HYDRAULIC, 24V, 30W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR VICKERS 297238-DG4S4-012A-50 , DIRECTION CONTROL VALVE, HYDRAULIC. FREE 2 YEAR RADWELL WARRANTY | |
| SVF FLOW CONTROLS, BALL VALVE, 1 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| SWIVEL FLOW CONTROL FITTING, 6MM TB X 1/4 ML (C). FREE 2 YEAR RADWELL WARRANTY | |
| SWIVEL FLOW CONTROL FITTING, 8MM TB X 1/4 ML (C). FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROL VALVE, 1NPT, 60/140DEG F, 1IN INPUT, 125PSI. FREE 2 YEAR RADWELL WARRANTY | |
| THROTTLE CHECK VALVE, FLOW CONTROL, NG4, 1/8 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| TWO-HAND NO-TIE-DOWN CONTROL, WORKING PRESSURE RANGE, 80-100 PSI, 40 MIRCON FILTERED, DRY NON-LUBRICATED AIR, INTERNAL, 3 WAY VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| UNIVERSAL REPLACEMENT GAS CONTROL, REDUCER BUSHINGS & LP KIT INCLUDED, PIPE SIZE 34" X 3/4", CAPACITY = 280,000BTU/HR AGA GAS. FREE 2 YEAR RADWELL WARRANTY | |
| UNLOADER VALVE, SOLENOID, MECHANICAL, PRESSURE OPERATED, 410 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE CONTROL,1000 PSI, SEAT HF. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE CONTROLLER, 1/4 INCH DD SHAFT, 2 3/4 INCH NPT PORTS, MECH SPDT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE CONTROLLER, DPX MODEL, BUS SENSOR / (2) GO SWITCH / SPDT HERMETIC SEAL, SHAFT / NAMUR / 304 STAINLESS STEEL, SILICONE O RING, 3/4 INCH NPT, (1) 24 VDC... | |
| VALVE FLOW CONTROL BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE MANIFOLD, 6000PSI/200F, 4000PSI/500F, BRASS MANIFOLD , TYCO / ANDERSON GREENWOOD FLOW CONTROL . FREE 2 YEAR RADWELL WARRANTY | |
| VALVE PRESSURE REGULATOR KIT, MANUAL FLOW, BLEED CONTROL,150 PSI INLET MAX. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REMOTE CONTROL RM110. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 1/8 IN MANUAL AIR CONTROL VALVE, W/ 3-WAY, 2-POSITION, AIR VALVE TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 12/123/38/383 SERIES, DIRECTIONAL CONTROL, MANUAL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 5/2 MONOSTABLE, CAN BE MOUNTED ONLY ON BASES HAVING 6 OR 8 CONTROLS, 3-8 BAR, 0.3-0.8 MPA, 43-116 PSI, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, AIR CONTROL TYPE, BUTTON ACTUATOR, SPRING RETURN, MANUAL, CLOSED CENTER POSITION, 3 WAY, 2 POSITION, 1/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, CONTROL, STEAM, 0/110 PSI, N.C., 11.6 WATT,110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, DIRECTIONAL VALVE, 5 PORT, 2 POSITION, DOUBLE SOLENOID, SOLENOID-OPERATED AIR CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, FLOW CONTROL, 1/2 INCH NPT INLET, 3/8 INCH PUSH-IN OUTLET, 175 PSI, SLOTTED ADJUSTMENT KNOB, 360 DEGREE ROTATION, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, FLOW CONTROL, 1/4IN NPT INLET PORT, 1/4IN OUTLET PORT, PUSH TO CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, FLOW CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, MODEL 292/4, HIGH FLOW SIDE PORT AIR CONTROL VALVE, 1/4", PRESSURE RANGE: 10-150. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, PNEUMATIC CONTROL, VALVE BODY P2716, VALVE SERIES 300 CNOMO, MAX WORKING PRESSURE 10 BAR, TEMPERATURE RANGE -5 TO 50 C, FLOW RATE AT 6 BAR WITH ?P=1 (NL/MIN) 900. | |
| VALVE, POWERS CONTROLS, EP265, 3W, 120VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID OPERATED, DIRECTIONAL CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE,14/3400, DIRECTIONAL CONTROL, MANUAL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE,1800, DIRECTIONAL CONTROL, MANUAL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE,3-WAY (3/2), NORMALLY CLOSED (NC), SINGLE LARGE PALM BUTTON ACTUATED PNEUMATIC DIRECTIONAL CONTROL VALVE, SPRING RETURN, 3 X 1/8" NPT THREADED (FEMALE) PNEUMATIC CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| VICKERS Hydraulics 565854 | |
| WATER CONTROL VALVE 1IN. FREE 2 YEAR RADWELL WARRANTY | |
| WATER CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| ZONE CONTROL VALVE, 1", 2-WAY, POWERMITE 599 SERIES, 1 NC, 10 CV, BRASS TRIM, CLASS 250, FXF, 200N SPRING RANGE. FREE 2 YEAR RADWELL WARRANTY |
| Next >> |