Radwell International Datasheets for Transistors

Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12
Product Name Notes
(PRICE/TC), MOSFET, N CH, 240V, 0.5A, 2.5W; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:500MA; DRAIN SOURCE VOLTAGE VDS:240V; ON RESISTANCE RDS(ON):4OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:1.3V; POWER DISSIPATION...
(PRICE/TC), MOSFET, P CHANNEL, 30V, -3.8MA, MSOP; TRANSISTOR POLARITY:P CHANNEL; DRAIN SOURCE VOLTAGE VDS:30V; CONTINUOUS DRAIN CURRENT ID:3.8MA; ON RESISTANCE RDS(ON):0.075OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIAN.
(PRICE/TC), MOSFET, P CHANNEL, 60V, 1.7A, SOT223; TRANSISTOR POLARITY:P CHANNEL; DRAIN SOURCE VOLTAGE VDS:60V; CONTINUOUS DRAIN CURRENT ID:1.7A; ON RESISTANCE RDS(ON):0.39OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT:.
(PRICE/TC), N CHANNEL MOSFET, 40V, 7A, SOT-223; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:40V; CONTINUOUS DRAIN CURRENT ID:7A; ON RESISTANCE RDS(ON):0.05OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT:...
(PRICE/TC), POWER LOAD SW, AEC-Q100, 13V, POWERSSO12; POWER LOAD SWITCH TYPE:HIGH SIDE; INPUT VOLTAGE:13V; CURRENT LIMIT:65A; ON STATE RESISTANCE:0.016OHM; DISTRIBUTION SWITCH CASE STYLE:POWERSSO; NO. OF PINS:12PINS; THERMAL PROTECTION:YES ROHS COMPLIANT:.
(PRICE/TC), POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC), POWERSSO 24/DOUBLE CHAN HIGH SIDE DRIVER; POWER LOAD SWITCH TYPE:HIGH SIDE; INPUT VOLTAGE:13V; CURRENT LIMIT:60A; ON STATE RESISTANCE:0.012OHM; DISTRIBUTION SWITCH CASE STYLE:POWERSSO; NO. OF PINS:24PINS; THERMAL PROTECTION:YES; ON /ROHS...
(PRICE/TC), TRANS, PNP, 40V, 3A, 150DEG C, 3.9W ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC), TRANSISTOR, NPN, 80V, 6A, 1.6W, SOT-223; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:80V; DC COLLECTOR CURRENT:6A; POWER DISSIPATION PD:1.6W; TRANSISTOR MOUNTING:SURFACE MOUNT; NO. OF PINS:4PINS; PRODUCT RANGE:- ROHS COMPLIANT:. FREE...
(PRICE/TC), TRANSISTOR, PNP, 30V, 5.5A, 1.6W, SOT-223; TRANSISTOR POLARITY:PNP; COLLECTOR EMITTER VOLTAGE V(BR)CEO:30V; DC COLLECTOR CURRENT:5.5A; POWER DISSIPATION PD:1.6W; TRANSISTOR MOUNTING:SURFACE MOUNT; NO. OF PINS:4PINS; PRODUCT RANGE:- ROHS COMPLI. FREE...
(PRICE/TC),MOSFET, N CHANNEL, 450V, 140MA, SOT-223; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:450V; CONTINUOUS DRAIN CURRENT ID:140MA; ON RESISTANCE RDS(ON):50OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIAN. FREE...
(PRICE/TR), MOSFET BVDSS: 25V~30V SO-8 T&R 0.5K ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
3 PIN TRANSISTOR, THROUGH HOLE, 1A, 140V, E-LINE PACKAGE CASE, 4.01MM X 4.77MM, SINGLE CONFIGURATION. FREE 2 YEAR RADWELL WARRANTY
; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
; TRANSISTOR POLARITY:PNP; COLLECTOR EMITTER VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
; TRANSISTOR TYPE:MOSFET; TRANSISTOR POLARITY:P CHANNEL; CONTINUOUS DRAIN CURRENT. FREE 2 YEAR RADWELL WARRANTY
AUDIO AMPLIFIER 12PIN 25W 1CHANNEL. FREE 2 YEAR RADWELL WARRANTY
BIPOLAR TRANSISTOR, BJT, PNP, 20V, 5A, 3-PIN. FREE 2 YEAR RADWELL WARRANTY
BIPOLAR TRANSISTORS - BJT PNP 20V . FREE 2 YEAR RADWELL WARRANTY
BIPOLAR TRANSISTORS, BJT, PNP, 15 V, VCEO, 2 A, TO-92-3. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, HALF CONTROLLED, 800V, 21A, FASTON CONNECTORS. FREE 2 YEAR RADWELL WARRANTY
BUFFER/INVERTER BASED PERIPHERAL DRIVER, 1 DRIVER, 9A, P2PAK-4. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ADJUSTABLE POSITIVE STANDARD REGULATOR, 1.3V MIN, 30V MAX, BIPOLAR, SIP-3. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AED VIPOWER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BIPOLAR (BJT) SINGLE TRANSISTOR, NPN, COLLECTOR EMITTER VOLTAGE 300V, CONTINUOUS CURRENT 500MA, 3 PIN, MAX OPERATING TEMP 200°C, POWER DISSIPATION 1W, . FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, BUFFER/INVERTER BASED PERIPHERAL DRIVER, 1 DRIVER, 0.6A, BICMOS, PENTAWATT-5 HORIZONTAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BUFFER/INVERTER BASED PERIPHERAL DRIVER, 1 DRIVER, 0.9A, VERTICAL, PZFM5. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE BRIDGE, 1600V, 120A RECTIFIES BRIDGE + BRAKE UNIT + NTC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FIXED NEGATIVE STANDARD REGULATOR, 12V, BIPOLAR, ISOLTES, TO-220. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IGBT MODULE, 1200V, 15A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IGBT MODULE, WELDING CONTROL UNIT, 575 VAC, 50/60 HZ, 230 KVA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INVERTER, IGBT, FOR ATV56/66. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 0.5A I(C), 50V V(BR)CEO, 8-ELEMENT, NPN, SILICON, PLASTIC/EPOXY, DIP-18. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 0.5A I(C), 50V V(BR)CEO, 8-ELEMENT, NPN, SILICON, PLASTIC/EPOXY, SOIC-18. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 0.5A I(C), 95V V(BR)CEO, 8-ELEMENT, NPN, SILICON, MS-001AC, PLASTIC/EPOXY, DIP-18. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 13A, 35V, .07OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 2A I(D), 60V, 0.2OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, DIP-4. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 2A I(D), 60V, 1.3OHM, 4-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SIP-10. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 9A I(D), 60V, 0.034OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOP-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER TRANSISTOR MODULE.,FOR USE IN GENERAL PURPOSE INVERTER, SERVO DRIVES AND OTHER MOTOR CONTROL, TRANSISTOR IGBT POWER BLOCK MOSFET,150A/600V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 0.5A I(C), 7-ELEMENT, NPN, SILICON, DIP-16. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 1A I(C), 120V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-92. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 1A I(C), 150V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-92-3. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 1A I(C), 150V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-92. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 2A I(C), 45V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-92. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 3A I(C), 40V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-92 COMPATIBLE, E-LINE PACKAGE-3. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 0.31A I(D), 60V, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-237AA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 0.31A I(D), 80V, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-237AA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 0.32A I(D), 60V, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-92. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 0.33A I(D), 80V, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-237AA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 0.43A I(D), 30V, 7-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOP-16. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 0.5A I(D), 40V, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-92. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THREE PHASE RECTIFIER BRIDGE, IGBT, FAST RECOVERY DIODE, BRAKING SYSTEM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR, 15 V, 500 MA, LOW DROPOUT REGULATOR, MARKED 24M15, TO-220. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR, 3 TERMINAL, LOW DROPOUT, VOLTAGE REGULATOR, 1 AMP OUTPUT, 36 VOLT INPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR, IGBT MODULE, POWER BLOCK, MOSFET, 3-POLE, 6 BLADE-STYLE TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR, INVERTER, .5HP, 200-230VAC, 50/60HZ, 1.2KVA, 0.5-80HZ, 3.0A, 0.4KW MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VOLTAGE REGULATOR, FIXED POSITIVE STANDARD REGULATOR, 15V, BIPOLAR, PSIP3, TO-126, AZ = ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
DUAL NPN TRANSISTOR 3A 50V 8PIN MSOP. FREE 2 YEAR RADWELL WARRANTY
FIXED POSITIVE LDO REGULATOR, 15V, 1V DROPOUT, BIPOLAR, TO-220FP. FREE 2 YEAR RADWELL WARRANTY
FLASH PLD, 7.5NS, 144-CELL, CMOS, COMM TEMP, PQFP100. FREE 2 YEAR RADWELL WARRANTY
GATE DRIVERS 30A 36V HIGH SIDE . FREE 2 YEAR RADWELL WARRANTY
IGBT MODULE, SCREW MOUNT STYLE, 37 A, 1600V SCR MODULE. FREE 2 YEAR RADWELL WARRANTY
MOSFET ARRAY, 100V, 1.6 AMP, 1.25W, SURFACE MOUNT, 8-SOIC, 0.154", 3.90MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
MOSFET OMNIFET 42V 28A TO-220; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:14A; DRAIN SOURCE VOLTAGE VDS:48V; ON RESISTANCE RDS(ON):35M. FREE 2 YEAR RADWELL WARRANTY
MOSFET TO202N-CH 40V. FREE 2 YEAR RADWELL WARRANTY
MOSFET TRANSISTOR, N CHANNEL, 18 A, 80 V, 28 MOHM, 10 V, 3 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
MOSFET, P-CHANNEL, 20V, 4.5A, .2W, 6 PIN MINI MOLD SMD. FREE 2 YEAR RADWELL WARRANTY
MOSFET, VND5N07-E SERIES, TECHNOLOGY: SI, 5 AMP, 60 W, 70 V, SMD/SMT, DPAK-3 (TO-252-3), N-CHANNEL, -40 TO 150 DEGREE C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
MOSFET. FREE 2 YEAR RADWELL WARRANTY
N CHANNEL MOSFET, 60V, 1.1A, TO-92; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:60V; CONTINUOUS DRAIN CURRENT ID:1.1A; ON RESISTANCE RDS(ON):0.45OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES.
N-CHANNEL 100V 1A (TA) 1.5W (TA) SURFACE MOUNT SOT-89-3 . FREE 2 YEAR RADWELL WARRANTY
N-CHANNEL ENHANCEMENT-MODE MOSFET TRANSISTOR, PKH TO-237. FREE 2 YEAR RADWELL WARRANTY
N-CHANNEL MOSFET, THROUGH-HOLE MOUNT, CASE: TO-92-3, DRAIN SOURCE BREAKDOWN VOLTAGE: 30 V, CONTINUOUS DRAIN CURRENT: 640 MA, DRAIN SOURCE RESISTANCE: 1.2 OHMS, GATE SOURCE THRESHOLD VOLTAGE: 800 MV, POWER DISSIPATION:...
NEC Semiconductors UPC24A15HF-AZ
PNP SILICON EPITAXIAL POWER TRANSISTOR ARRAY LOW SPEED SWITCHING(DARLINGTON ). FREE 2 YEAR RADWELL WARRANTY
POWER BIPOLAR TRANSISTOR, 0.5A I(C), 50V V(BR)CEO, 8-ELEMENT, NPN, SILICON, DIP-18. FREE 2 YEAR RADWELL WARRANTY
POWER BIPOLAR TRANSISTOR, 0.5A I(C), 50V V(BR)CEO, 8-ELEMENT, NPN, SILICON, MS-001AC, PLASTIC/EPOXY, DIP-18. FREE 2 YEAR RADWELL WARRANTY
POWER BIPOLAR TRANSISTOR, 2A I(C), 100V V(BR)CEO, 1-ELEMENT, PNP, SILICON, PLASTIC/EPOXY, SOT-23, 056 MARKING. FREE 2 YEAR RADWELL WARRANTY
POWER BIPOLAR TRANSISTOR, 2A I(C), 45V V(BR)CEO, 2-ELEMENT, NPN AND PNP, SILICON, PLASTIC/EPOXY, SMD-8. FREE 2 YEAR RADWELL WARRANTY
POWER FIELD-EFFECT TRANSISTOR, 14A I(D), N-CHANNEL, METAL-OXIDE SEMICONDUCTOR FET, TO-220-E. FREE 2 YEAR RADWELL WARRANTY
POWER FIELD-EFFECT TRANSISTOR, 2.4A I(D), 100V, 0.35OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOT-223, 4 PIN. FREE 2 YEAR RADWELL WARRANTY
POWER FIELD-EFFECT TRANSISTOR, 4.4A I(D), 60V, 0.08OHM, 2-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
POWER FIELD-EFFECT TRANSISTOR, N-CHANNEL, METAL-OXIDE SEMICONDUCTOR FET TO-220. FREE 2 YEAR RADWELL WARRANTY
POWER LOAD DISTRIBUTION SWITCH, HIGH SIDE, 36V INPUT, 1.1 A, .11 OHM, 8V OUTPUTS, POWER SSO-36. FREE 2 YEAR RADWELL WARRANTY
POWER MOSFET, N CHANNEL, 100 V, 900 MA, 0.65 OHM, TO-226AA, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 ELEMENT, 20A, 150V V(RRM) TO-220. FREE 2 YEAR RADWELL WARRANTY
RENESAS Semiconductors UPC24M15AHF
SILICONIX Semiconductors VN0606M
SMALL SIGNAL BIPOLAR TRANSISTOR, 0.5A I(C), 50V V(BR)CEO, 7-ELEMENT, NPN, SILICON, SOIC-16. FREE 2 YEAR RADWELL WARRANTY
SMALL SIGNAL BIPOLAR TRANSISTOR, 0.5A I(C), 7-ELEMENT, NPN, SILICON, DIP-16. FREE 2 YEAR RADWELL WARRANTY
SMALL SIGNAL BIPOLAR TRANSISTOR, 1A I(C), 100V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-92. FREE 2 YEAR RADWELL WARRANTY
SMALL SIGNAL BIPOLAR TRANSISTOR, 4.5A I(C), 20V V(BR)CEO, 1-ELEMENT, NPN, SILICON, SOT-23, MARKING CODE 016. FREE 2 YEAR RADWELL WARRANTY
ST MICRO Semiconductors VN02H
ST MICRO Semiconductors VN750S
STMICRO ELECTRONICS Semiconductors VNP20N07-E
SWITCHING, N- AND P-CHANNEL, POWER MOSFET, SOP8. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR 3PIN. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR 7812A, FIXED POSITIVE STANDARD REGULATOR, 12V, BIPOLAR, PSFM3. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR ARRAY 10PIN SILICON. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR COMPONENT 3PIN. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR IGBT, POWER BLOCK, MOSFET. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR INVERTER, 200V, 11KVA, 30A, 0.1-400HZ. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR MODULE HI-LINE POWER MODULE. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, 120 V DRAIN TO SOURCE VOLTAGE, 12-PIN. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, 60 V, 0.39 AMPS, 3 PIN (3+TAB). FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, BIPOLAR, PNP, SINGLE, 110MHZ, 50V, 5.5A, 3W, SOT-223-4. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, DARLINGTON, 120V, 1A, TO92. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, MOSFET, 3PIN. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, MOSFET, N CHANNEL, 70V, 20A, TO-220. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, MOSFET, N-CHANNEL, 60 V DRAIN-SOURCE VOLTAGE, +/-30 V GATE-SOURCE VOLTAGE, 1.0 WATT, TO-237. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, N-CHANNEL ENHANCEMENT-MODE VERTICAL DMOS. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, NPN, 100V, COLLECTOR EMITTER 100V, DC COLLECTOR CURRENT 800MA, THROUGH HOLE, 3 PINS, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, PNP, 25V, 2A, 1W, E-LINE; TRANSISTOR POLARITY:PNP; COLLECTOR EMITTER VOLTAGE V(BR)CEO:25V; TRANSITION FREQUENCY FT:160MHZ; POWER DISSIPATI. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR. FREE 2 YEAR RADWELL WARRANTY
TRIAC, 600V, 4A, TO-202. FREE 2 YEAR RADWELL WARRANTY
VISHAY Semiconductors VQ3001J

<< Prev