STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP40NF10L STP40NF10L

Description
Manufacturer: STMicroelectronics Win Source Part Number: 026265-STP40NF10L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 40A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 64nC @ 5V Max Input Capacitance: 2300pF @ 25V Maximum Gate-Source Voltage: ±17V Maximum Rds On at Id,Vgs: 33 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): SUP40N10-30; BUK7540-100A; BUK7540-100A,127; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 026265-STP40NF10L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 40A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 64nC @ 5V Max Input Capacitance: 2300pF @ 25V Maximum Gate-Source Voltage: ±17V Maximum Rds On at Id,Vgs: 33 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): SUP40N10-30; BUK7540-100A; BUK7540-100A,127; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP40NF10L - 026265-STP40NF10L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP40NF10L
026265-STP40NF10L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP40NF10L 026265-STP40NF10L
Manufacturer: STMicroelectronics Win Source Part Number: 026265-STP40NF10L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 40A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 64nC @ 5V Max Input Capacitance: 2300pF @ 25V Maximum Gate-Source Voltage: ±17V Maximum Rds On at Id,Vgs: 33 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): SUP40N10-30; BUK7540-100A; BUK7540-100A,127; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 026265-STP40NF10L
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 40A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 64nC @ 5V
Max Input Capacitance: 2300pF @ 25V
Maximum Gate-Source Voltage: ±17V
Maximum Rds On at Id,Vgs: 33 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): SUP40N10-30; BUK7540-100A; BUK7540-100A,127;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFETs - 4862290 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
4862290
MOSFETs 4862290
MOSFET N-Channel 100V 40A TO220

MOSFET N-Channel 100V 40A TO220

Supplier's Site
MOSFETs - 9206651 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9206651
MOSFETs 9206651
MOSFET N-Channel 100V 40A TO220

MOSFET N-Channel 100V 40A TO220

Supplier's Site
MOSFETs - 4862290P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
4862290P
MOSFETs 4862290P
MOSFET N-Channel 100V 40A TO220

MOSFET N-Channel 100V 40A TO220

Supplier's Site
Singapore, Singapore
100V 40A TO-220 MOSFET Transistor
278-STP40NF10L
100V 40A TO-220 MOSFET Transistor 278-STP40NF10L
100V 40A N-CH MOSFET TO-220 33mR RdsOn Product overview: STP40NF10L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 40A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 40A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP40NF10L can be used for catalog matching and distributor lookup.

100V 40A N-CH MOSFET TO-220 33mR RdsOn Product overview: STP40NF10L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 40A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 40A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP40NF10L can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - 497-6741-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-6741-5-ND
Single FETs, MOSFETs 497-6741-5-ND
N-Channel 100V 40A (Tc) 150W (Tc) Through Hole TO-220

N-Channel 100V 40A (Tc) 150W (Tc) Through Hole TO-220

Buy Now Datasheet
Single FETs, MOSFETs - STP40NF10L - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP40NF10L
Single FETs, MOSFETs STP40NF10L
MOSFET N-CH 100V 40A TO220AB

MOSFET N-CH 100V 40A TO220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP40NF10L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP40NF10L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP40NF10L
MOSFET N-CH 100V 40A TO220AB

MOSFET N-CH 100V 40A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 100 Volt 40 Amp

MOSFET N-Ch 100 Volt 40 Amp

Buy Now Datasheet
Transistor - 16463293 - Radwell International
Willingboro, NJ, United States
Transistor
16463293
Transistor 16463293
N CHANNEL MOSFET, TO-220, CONTINUOUS DRAIN CURRENT ID: 40 AMP, DRAIN SOURCE VOLTAGE VDS: 100V, ON RESISTANCE RDS(ON): 0.028OHM, RDS(ON) TEST VOLTAGE VGS: 10V, THRESHOLD VOLTAGE VGS: 1.7V, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL MOSFET, TO-220, CONTINUOUS DRAIN CURRENT ID: 40 AMP, DRAIN SOURCE VOLTAGE VDS: 100V, ON RESISTANCE RDS(ON): 0.028OHM, RDS(ON) TEST VOLTAGE VGS: 10V, THRESHOLD VOLTAGE VGS: 1.7V, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
N Channel Mosfet, 100V, 40A, To-220; Channel Type Stmicroelectronics - 26M3697 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 100V, 40A, To-220; Channel Type Stmicroelectronics
26M3697
N Channel Mosfet, 100V, 40A, To-220; Channel Type Stmicroelectronics 26M3697
N CHANNEL MOSFET, 100V, 40A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:40A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 100V, 40A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:40A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Radwell International Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 026265-STP40NF10L 4862290 4862290P 278-STP40NF10L 497-6741-5-ND STP40NF10L STP40NF10L STP40NF10L 16463293 26M3697
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP40NF10L MOSFETs MOSFETs 100V 40A TO-220 MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Transistor N Channel Mosfet, 100V, 40A, To-220; Channel Type Stmicroelectronics
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 100 volts 100 volts
PD 150000 milliwatts 150000 milliwatts 150000 milliwatts
TJ 175 C (347 F) -65 C (-85 F) 175 C (347 F)
Package Type TO-220; SOT3; TO-220AB TO-220; To-220 TO-220; TO-220 TO-220; TO-220-3 TO-220; TO-220-3 TO-220; TO-220-3 TO-3; TO-220
Unlock Full Specs
to access all available technical data