Manufacturer: STMicroelectronics
Win Source Part Number: 031121-STD18NF25
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 17A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 29.5nC @ 10V
Max Input Capacitance: 1000pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 165 mOhm @ 8.5A, 10V
Alternative Parts (Cross-Reference): SUD17N25-165-E3; RCD080N25TL; STD17N25;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
N-Channel 250V 17A (Tc) 110W (Tc) Surface Mount DPAK
N-Channel 250V 17A (Tc) 110W (Tc) Surface Mount DPAK
N-Channel 250V 17A (Tc) 110W (Tc) Surface Mount DPAK
250V 17A N-CH MOSFET DPAK TO-252 Power Transistor Product overview: STD18NF25 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 17A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 17A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD18NF25 can be used for catalog matching and distributor lookup.
MOSFET, AEC-Q101, N-CH, 250V, 17A, 110W ROHS COMPLIANT: YES
(PRICE/TC) MOSFET, AEC-Q101, N-CH, 250V, 17A, 110W ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
MOSFET N-CH 250V 17A DPAK
MOSFET N-channel 250 V 17A STripFET II
MOSFET N-CH 250V 17A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 031121-STD18NF25 | 497-10299-6-ND | 278-STD18NF25 | 26AH0146 | 67185937 | STD18NF25 | STD18NF25 | STD18NF25 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD18NF25 | Single FETs, MOSFETs | 250V 17A DPAK MOSFET Transistor | Mosfet, Aec-Q101, N-Ch, 250V, 17A, 110W Rohs Compliant Stmicroelectronics | Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | |||||
| V(BR)DSS | 250 volts | 250 volts | 250 volts | |||||
| PD | 110000 milliwatts | 110000 milliwatts | 110000 milliwatts | |||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||||
| Package Type | SOT3; TO-252 (DPAK); DPAK | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-3; TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |