Manufacturer: STMicroelectronics
Win Source Part Number: 135147-STS25NH3LL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.2W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 25A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 40nC @ 4.5V
Max Input Capacitance: 4450pF @ 25V
Maximum Gate-Source Voltage: ±18V
Maximum Rds On at Id,Vgs: 3.5 mOhm @ 12.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
N-Channel 30V 25A (Tc) 3.2W (Tc) Surface Mount 8-SOIC
30V 25A N-CH MOSFET, 3.5mR RdsOn, SO, Power Product overview: STS25NH3LL from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STS25NH3LL can be used for catalog matching and distributor lookup.
N CHANNEL MOSFET, 30V, 25A, SOIC; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:25A; DRAIN SOURCE VOLTAGE VDS:30V; ON RESISTANCE RDS(ON):. FREE 2 YEAR RADWELL WARRANTY
MOSFET N-CH 30V 25A 8SO
MOSFET N-CH 30V 25A 8SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 135147-STS25NH3LL | 497-2474-2-ND | 278-STS25NH3LL | 16485795 | STS25NH3LL | STS25NH3LL |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS25NH3LL | Single FETs, MOSFETs | 30V 25A MOSFET Transistor | Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 30 volts | 30 volts | ||||
| PD | 3200 milliwatts | 3200 milliwatts | 3200 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |