STMicroelectronics, Inc. MOSFETs STP8NK100Z

Description
MOSFET N-Ch 1KV 6.5A SuperMESH TO220
Request a Quote Datasheet
Description
MOSFET N-Ch 1KV 6.5A SuperMESH TO220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 6875285 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6875285
MOSFETs 6875285
MOSFET N-Ch 1KV 6.5A SuperMESH TO220

MOSFET N-Ch 1KV 6.5A SuperMESH TO220

Supplier's Site
MOSFETs - 6875285P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6875285P
MOSFETs 6875285P
MOSFET N-Ch 1KV 6.5A SuperMESH TO220

MOSFET N-Ch 1KV 6.5A SuperMESH TO220

Supplier's Site
MOSFETs - 9206579 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9206579
MOSFETs 9206579
MOSFET N-Ch 1KV 6.5A SuperMESH TO220

MOSFET N-Ch 1KV 6.5A SuperMESH TO220

Supplier's Site
Single FETs, MOSFETs - 497-5021-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-5021-5-ND
Single FETs, MOSFETs 497-5021-5-ND
N-Channel 1000V 6.5A (Tc) 160W (Tc) Through Hole TO-220

N-Channel 1000V 6.5A (Tc) 160W (Tc) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP8NK100Z - 042941-STP8NK100Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP8NK100Z
042941-STP8NK100Z
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP8NK100Z 042941-STP8NK100Z
Manufacturer: STMicroelectronics Win Source Part Number: 042941-STP8NK100Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 160W (Tc) Family Name: STP8NK100Z Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 1000V (1kV) Continuous Drain Current at 25°C: 6.5A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 102nC @ 10V Max Input Capacitance: 2180pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.85 Ohm @ 3.15A, 10V Alternative Parts (Cross-Reference): TSM9N90CZ C0; TSM7N90CZ C0G ; TSM7N90CZ C0; FQP9N90C; Introduction Date: March 08, 2005 ECCN: EAR99 Country of Origin: China, Italy, Morocco, Philippines, Singapore Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 042941-STP8NK100Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 160W (Tc)
Family Name: STP8NK100Z
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 1000V (1kV)
Continuous Drain Current at 25°C: 6.5A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 102nC @ 10V
Max Input Capacitance: 2180pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.85 Ohm @ 3.15A, 10V
Alternative Parts (Cross-Reference): TSM9N90CZ C0; TSM7N90CZ C0G ; TSM7N90CZ C0; FQP9N90C;
Introduction Date: March 08, 2005
ECCN: EAR99
Country of Origin: China, Italy, Morocco, Philippines, Singapore
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1kV 6.5A TO-220 MOSFET Transistor
278-STP8NK100Z
1kV 6.5A TO-220 MOSFET Transistor 278-STP8NK100Z
1kV N-Ch MOSFET, 6.5A, 1.6R Rds(on), TO-220 Product overview: STP8NK100Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kV, 6.5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1kV, 6.5A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP8NK100Z can be used for catalog matching and distributor lookup.

1kV N-Ch MOSFET, 6.5A, 1.6R Rds(on), TO-220 Product overview: STP8NK100Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kV, 6.5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1kV, 6.5A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP8NK100Z can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP8NK100Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP8NK100Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP8NK100Z
MOSFET N-CH 1000V 6.5A TO220AB

MOSFET N-CH 1000V 6.5A TO220AB

Supplier's Site
Single FETs, MOSFETs - STP8NK100Z - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP8NK100Z
Single FETs, MOSFETs STP8NK100Z
MOSFET N-CH 1000V 6.5A TO220AB

MOSFET N-CH 1000V 6.5A TO220AB

Supplier's Site Datasheet
Transistor - 16485270 - Radwell International
Willingboro, NJ, United States
Transistor
16485270
Transistor 16485270
POWER FIELD-EFFECT TRANSISTOR, 6.5A, 1000V, 1.85OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 6.5A, 1000V, 1.85OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Trans MOSFET N-CH 1KV 6.5A 3-Pin(3+Tab) TO-220 Tube - 761-STP8NK100Z - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 1KV 6.5A 3-Pin(3+Tab) TO-220 Tube
761-STP8NK100Z
Trans MOSFET N-CH 1KV 6.5A 3-Pin(3+Tab) TO-220 Tube 761-STP8NK100Z
Trans MOSFET N-CH 1KV 6.5A 3-Pin(3+Tab) TO-220 Tube

Trans MOSFET N-CH 1KV 6.5A 3-Pin(3+Tab) TO-220 Tube

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 1000 V 1.60 Ohm Zener SuperMESH 6.5A

MOSFET N-Ch 1000 V 1.60 Ohm Zener SuperMESH 6.5A

Buy Now Datasheet
Dfd Thyr Triac & Rectifier Stmicroelectronics - 57P2035 - Newark, An Avnet Company
Chicago, IL, United States
Dfd Thyr Triac & Rectifier Stmicroelectronics
57P2035
Dfd Thyr Triac & Rectifier Stmicroelectronics 57P2035
DFD THYR TRIAC & RECTIFIER

DFD THYR TRIAC & RECTIFIER

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Radwell International Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 6875285 6875285P 497-5021-5-ND 042941-STP8NK100Z 278-STP8NK100Z STP8NK100Z STP8NK100Z 16485270 761-STP8NK100Z STP8NK100Z 57P2035
Product Name MOSFETs MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP8NK100Z 1kV 6.5A TO-220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Transistor Trans MOSFET N-CH 1KV 6.5A 3-Pin(3+Tab) TO-220 Tube MOSFET Dfd Thyr Triac & Rectifier Stmicroelectronics
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
Package Type TO-220; To-220 TO-220; TO-220 TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-220; TO-220-3 TO-3
Number of units in IC 1 1
V(BR)DSS 1000 volts 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data