STMicroelectronics, Inc. 500V 17A MOSFET Transistor STF23NM50N

Description
500V 17A N-CH MOSFET TO-220FP 190mR Power Transistor Product overview: STF23NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF23NM50N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500V 17A N-CH MOSFET TO-220FP 190mR Power Transistor Product overview: STF23NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF23NM50N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 17A MOSFET Transistor
278-STF23NM50N
500V 17A MOSFET Transistor 278-STF23NM50N
500V 17A N-CH MOSFET TO-220FP 190mR Power Transistor Product overview: STF23NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF23NM50N can be used for catalog matching and distributor lookup.

500V 17A N-CH MOSFET TO-220FP 190mR Power Transistor Product overview: STF23NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF23NM50N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-12573-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12573-5-ND
Single FETs, MOSFETs 497-12573-5-ND
N-Channel 500V 17A (Tc) 30W (Tc) Through Hole TO-220FP

N-Channel 500V 17A (Tc) 30W (Tc) Through Hole TO-220FP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF23NM50N - 066351-STF23NM50N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF23NM50N
066351-STF23NM50N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF23NM50N 066351-STF23NM50N
Manufacturer: STMicroelectronics Win Source Part Number: 066351-STF23NM50N Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 45nC @ 10V Max Input Capacitance: 1330pF @ 50V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 190 mOhm @ 8.5A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 066351-STF23NM50N
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 17A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 45nC @ 10V
Max Input Capacitance: 1330pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 190 mOhm @ 8.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mosfet, N Ch, 500V, 17A, To-220Fp; Channel Type Stmicroelectronics - 21T3992 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 500V, 17A, To-220Fp; Channel Type Stmicroelectronics
21T3992
Mosfet, N Ch, 500V, 17A, To-220Fp; Channel Type Stmicroelectronics 21T3992
MOSFET, N CH, 500V, 17A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:17A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

MOSFET, N CH, 500V, 17A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:17A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - STF23NM50N - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STF23NM50N
Single FETs, MOSFETs STF23NM50N
MOSFET N-CH 500V 17A TO220FP

MOSFET N-CH 500V 17A TO220FP

Supplier's Site Datasheet
Transistor - 38972974 - Radwell International
Willingboro, NJ, United States
Transistor
38972974
Transistor 38972974
DISCONTINUED BY MANUFACTURER, TRANSISTOR, MOSFET, N CH, 500V, 17A, TO-220FP, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TRANSISTOR, MOSFET, N CH, 500V, 17A, TO-220FP, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF23NM50N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF23NM50N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF23NM50N
MOSFET N-CH 500V 17A TO220FP

MOSFET N-CH 500V 17A TO220FP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 500V 0.162 Ohm 17A MDmesh II PWR

MOSFET N-Ch 500V 0.162 Ohm 17A MDmesh II PWR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Radwell International Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STF23NM50N 497-12573-5-ND 066351-STF23NM50N 21T3992 STF23NM50N 38972974 STF23NM50N STF23NM50N
Product Name 500V 17A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF23NM50N Mosfet, N Ch, 500V, 17A, To-220Fp; Channel Type Stmicroelectronics Single FETs, MOSFETs Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
PD 30000 milliwatts 30000 milliwatts 30000 milliwatts
TJ -55 C (-67 F) 150 C (302 F) 150 C (302 F)
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220FP TO-3; TO-220 TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack
Unlock Full Specs
to access all available technical data