Manufacturer: onsemi
Win Source Part Number: 1324229-TIP32G
Category: Discrete Semiconductor Products>Transistors
Packaging: Tube
Standard Package: 50
Mounting: Through Hole
Power - Max: 2 W
Voltage - Collector Emitter Breakdown (Max): 40 V
Current - Collector (Ic) (Max): 3 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 1.2V @ 375mA, 3A
Current - Collector Cutoff (Max): 300µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 3A, 4V
Frequency - Transition: 3MHz
Supplier Device Package: TO-220
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Case / Package: TO-220-3
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: TIP32GOS,ONSONSTIP32
Base Product Number: TIP32
RoHS Status: ROHS3 Compliant
PNP BJT Power Transistor, 40V, 3A, TO-220 Product overview: TIP32G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 3A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP32G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 40V 3A 3MHz 2W Through Hole TO-220
TRANSISTOR, PNP, -40V, -3A, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:40V; Transition Frequency ft:3MHz; Power Dissipation Pd:2W; DC Collector Current:-3A; DC Current Gain hFE:10hFE; Transistor Case RoHS Compliant: Yes
Bipolar Transistors - BJT 3A 40V 40W PNP
POWER BIPOLAR TRANSISTOR, 3A I(C), 40V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
TRANS PNP 40V 3A TO220
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 1324229-TIP32G | 276-TIP32G | TIP32GOS-ND | 50AC7400 | TIP32G | 18730801 | TIP32G |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | 40V 3A TO-220 Bipolar Transistor | Single Bipolar Transistors | Transistor, Pnp, -40V, -3A, To-220; Transistor Polarity Onsemi | Bipolar Transistors - BJT | Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | PNP | |||
| Package Type | TO-220; SOT3; TO-220-3 | TO-220; TO-220-3 | TO-3; TO-220 | ||||
| Packing Method | Tube; Tube | Tube; Tube | |||||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | ||||
| Power Gain | 10 dB |