STMicroelectronics, Inc. Single Bipolar Transistors TIP2955

Description
Bipolar (BJT) Transistor PNP 60V 15A 90W Through Hole TO-247-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 60V 15A 90W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 497-2608-5-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-2608-5-ND
Single Bipolar Transistors 497-2608-5-ND
Bipolar (BJT) Transistor PNP 60V 15A 90W Through Hole TO-247-3

Bipolar (BJT) Transistor PNP 60V 15A 90W Through Hole TO-247-3

Buy Now Datasheet
Bipolar Transistors - 4859705 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
4859705
Bipolar Transistors 4859705
PNP power transistor,TIP2955 TO-218

PNP power transistor,TIP2955 TO-218

Supplier's Site
Bipolar Transistors - 1686165 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1686165
Bipolar Transistors 1686165
PNP power transistor,TIP2955 TO-218

PNP power transistor,TIP2955 TO-218

Supplier's Site
Discrete Semiconductor Products - 092167-TIP2955 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
092167-TIP2955
Discrete Semiconductor Products 092167-TIP2955
Manufacturer: STMicroelectronics Win Source Part Number: 092167-TIP2955 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Tube Mounting Style: Through Hole Package: TO-247-3 Manufacturer Device Package: TO-247-3 Standard Package: 30 Catalog: PNP Transistors Power - Max: 90W Voltage - Collector Emitter Breakdown (Max): 60V Current - Collector (Ic) (Max): 15A Transistor Type: PNP Current - Collector Cutoff (Max): 700µA Vce Saturation (Max) @ Ib Ic: 3V @ 3.3A 10A DC Current Gain (hFE) (Min) @ Ic Vce: 20 @ 4A 4V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 092167-TIP2955
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single
Packaging: Tube
Mounting Style: Through Hole
Package: TO-247-3
Manufacturer Device Package: TO-247-3
Standard Package: 30
Catalog: PNP Transistors
Power - Max: 90W
Voltage - Collector Emitter Breakdown (Max): 60V
Current - Collector (Ic) (Max): 15A
Transistor Type: PNP
Current - Collector Cutoff (Max): 700µA
Vce Saturation (Max) @ Ib Ic: 3V @ 3.3A 10A
DC Current Gain (hFE) (Min) @ Ic Vce: 20 @ 4A 4V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
Single Bipolar Transistors - TIP2955 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
TIP2955
Single Bipolar Transistors TIP2955
TRANS PNP 60V 15A TO247-3

TRANS PNP 60V 15A TO247-3

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
TIP2955
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT TIP2955
60V 90W 20@4A,4V 15A PNP TO-247AC-3 Bipolar Transistors - BJT ROHS

60V 90W 20@4A,4V 15A PNP TO-247AC-3 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
TRANSISTOR PNP -100V 15A, TO-247 - 70013793 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSISTOR PNP -100V 15A, TO-247
70013793
TRANSISTOR PNP -100V 15A, TO-247 70013793
TRANSISTOR PNP -100V 15A, TO-247

TRANSISTOR PNP -100V 15A, TO-247

Supplier's Site
Bipolar (Bjt) Single Transistor, Pnp, 70 V, 90 W, 15 A, 20 Rohs Compliant Stmicroelectronics - 34X3390 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Pnp, 70 V, 90 W, 15 A, 20 Rohs Compliant Stmicroelectronics
34X3390
Bipolar (Bjt) Single Transistor, Pnp, 70 V, 90 W, 15 A, 20 Rohs Compliant Stmicroelectronics 34X3390
Bipolar (BJT) Single Transistor, PNP, 70 V, 90 W, 15 A, 20 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, PNP, 70 V, 90 W, 15 A, 20 RoHS Compliant: Yes

Supplier's Site
Transistor - 16478293 - Radwell International
Willingboro, NJ, United States
Transistor
16478293
Transistor 16478293
BIPOLAR (BJT) SINGLE TRANSISTOR, PNP, 60 V, 90 WATT MAX, 7-15 AMP, THROUGH HOLE MOUNT, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

BIPOLAR (BJT) SINGLE TRANSISTOR, PNP, 60 V, 90 WATT MAX, 7-15 AMP, THROUGH HOLE MOUNT, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - TIP2955 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
TIP2955
Discrete Semiconductor Products - Transistors - Bipolar (BJT) TIP2955
TRANS PNP 60V 15A TO247-3

TRANS PNP 60V 15A TO247-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
TIP2955
Bipolar Transistors - BJT TIP2955
Bipolar Transistors - BJT PNP Power Trans 15A 60V 90W

Bipolar Transistors - BJT PNP Power Trans 15A 60V 90W

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Allied Electronics, Inc. Newark, An Avnet Company Radwell International Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 497-2608-5-ND 4859705 092167-TIP2955 TIP2955 TIP2955 70013793 34X3390 16478293 TIP2955 TIP2955
Product Name Single Bipolar Transistors Bipolar Transistors Discrete Semiconductor Products Single Bipolar Transistors Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT TRANSISTOR PNP -100V 15A, TO-247 Bipolar (Bjt) Single Transistor, Pnp, 70 V, 90 W, 15 A, 20 Rohs Compliant Stmicroelectronics Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity PNP PNP PNP PNP; PNP PNP PNP PNP
Package Type TO-247; TO-247-3 TO-247; To-247 TO-247; SOT3 TO-247; TO-247-3 TO-247 TO-247 TO-3
Number of units in IC 1
IC(max) 15000 milliamps 15000 milliamps -15000 milliamps 15000 milliamps
VCEO 60 volts 60 volts -60 volts 60 volts
Unlock Full Specs
to access all available technical data