STMicroelectronics, Inc. 40V 80A TO-220 MOSFET Transistor STP95N4F3

Description
N-CH 40V 6.2mR 80A TO-220 Power MOSFET Product overview: STP95N4F3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 80A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 80A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP95N4F3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-CH 40V 6.2mR 80A TO-220 Power MOSFET Product overview: STP95N4F3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 80A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 80A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP95N4F3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 80A TO-220 MOSFET Transistor
278-STP95N4F3
40V 80A TO-220 MOSFET Transistor 278-STP95N4F3
N-CH 40V 6.2mR 80A TO-220 Power MOSFET Product overview: STP95N4F3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 80A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 80A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP95N4F3 can be used for catalog matching and distributor lookup.

N-CH 40V 6.2mR 80A TO-220 Power MOSFET Product overview: STP95N4F3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 80A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 80A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP95N4F3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP95N4F3 - 212369-STP95N4F3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP95N4F3
212369-STP95N4F3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP95N4F3 212369-STP95N4F3
Manufacturer: STMicroelectronics Win Source Part Number: 212369-STP95N4F3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 110W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 54nC @ 10V Max Input Capacitance: 2200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.2 mOhm @ 40A, 10V Alternative Parts (Cross-Reference): IRFB7446PBF; STP100NF04; STP120N4F6; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 212369-STP95N4F3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 54nC @ 10V
Max Input Capacitance: 2200pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.2 mOhm @ 40A, 10V
Alternative Parts (Cross-Reference): IRFB7446PBF; STP100NF04; STP120N4F6;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 497-7536-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-7536-5-ND
Single FETs, MOSFETs 497-7536-5-ND
N-Channel 40V 80A (Tc) 110W (Tc) Through Hole TO-220

N-Channel 40V 80A (Tc) 110W (Tc) Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP95N4F3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP95N4F3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP95N4F3
MOSFET N-CH 40V 80A TO220AB

MOSFET N-CH 40V 80A TO220AB

Supplier's Site
Transistor - 38979267 - Radwell International
Willingboro, NJ, United States
Transistor
38979267
Transistor 38979267
MOSFET TRANSISTOR, N CHANNEL, 80 A, 40 V, 0.0054 OHM, 10 V, 2 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET TRANSISTOR, N CHANNEL, 80 A, 40 V, 0.0054 OHM, 10 V, 2 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N Ch 40V 5.4mOhm 80A

MOSFET N Ch 40V 5.4mOhm 80A

Buy Now Datasheet
Single FETs, MOSFETs - STP95N4F3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP95N4F3
Single FETs, MOSFETs STP95N4F3
MOSFET N-CH 40V 80A TO220AB

MOSFET N-CH 40V 80A TO220AB

Supplier's Site Datasheet
Mosfet, N Ch, 40V, 80A, To-220; Channel Type Stmicroelectronics - 57P2073 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 40V, 80A, To-220; Channel Type Stmicroelectronics
57P2073
Mosfet, N Ch, 40V, 80A, To-220; Channel Type Stmicroelectronics 57P2073
MOSFET, N CH, 40V, 80A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:80A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; Product Range:- RoHS Compliant: Yes

MOSFET, N CH, 40V, 80A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:80A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STP95N4F3 212369-STP95N4F3 497-7536-5-ND STP95N4F3 38979267 STP95N4F3 STP95N4F3 57P2073
Product Name 40V 80A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP95N4F3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor MOSFET Single FETs, MOSFETs Mosfet, N Ch, 40V, 80A, To-220; Channel Type Stmicroelectronics
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
PD 110000 milliwatts 110000 milliwatts 110000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
V(BR)DSS 40 volts 40 volts
Unlock Full Specs
to access all available technical data