Bipolar (BJT) Transistor NPN 80V 1A 3MHz 2W Through Hole TO-220
80V 1A NPN BJT Power Transistor TO-220 Product overview: TIP29BG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP29BG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 138077-TIP29BG
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 700mV @ 125mA, 1A
Collector Cut-off Current(Max): 300μA
Typical Gain (hFE) (Min): 15 @ 1A, 4V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
TRANS NPN 80V 1A TO220
TRANSISTOR, NPN, 80V, 1A, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:3MHz; Power Dissipation Pd:30W; DC Collector Current:1A; DC Current Gain hFE:15hFE; Transistor Case RoHS Compliant: Yes
80V 2W 15@1A,4V 1A NPN TO-220 Bipolar Transistors - BJT ROHS
Bipolar Transistors - BJT 1A 80V 30W NPN
BIPOLAR TRANSISTOR, NPN, 80V TO-220; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:80V; TRANSITION FREQUENCY FT:3MHZ; POWER DISSIPATION PD:30W; DC COLLECTOR CURRENT:1A; DC CURRENT GAIN HFE:75HFE; NO. OF PINS:3PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | TIP29BGOS-ND | 276-TIP29BG | 138077-TIP29BG | TIP29BG | 50AC7398 | TIP29BG | TIP29BG | 18717793 |
| Product Name | Single Bipolar Transistors | 80V 1A TO-220 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - TIP29BG | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Npn, 80V, 1A, To-220; Transistor Polarity Onsemi | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Bipolar Transistors - BJT | Transistor |
| Polarity | NPN | NPN | NPN; NPN | NPN | NPN | |||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220AB | TO-3; TO-220 | TO-220 | ||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||||
| VCEO | 80 volts | 80 volts | 80 volts | |||||
| VCBO | 80 volts |