Radwell International Datasheets for Sound Level Meters and Noise Dosimeters

Sound level meters and noise dosimeters are used in sound and noise analysis. Applications include industrial safety, traffic noise studies, and scientific noise measurement.
Sound Level Meters and Noise Dosimeters: Learn more

Product Name Notes
8 70V DUAL CONE LOUDSPEAKER, DRIVER TYPE:GENERAL PURPOSE, EXTERNAL DIAMETER, METRIC:203MM, IMPEDANCE, POWER RATING NOM:5W, SOUND LEVEL SPL:97DB, EXTERNAL DIAMETER, IMPERIAL:7.992, FREQUENCY RESPONSE MIN:50HZ, PRODUCT RANGE:-. FREE 2 YEAR RADWELL...
ELECTRONIC BACK-UP ALARM , TWO SOUND LEVELS , MULTI VOLTAGE FOR 12 TO 48 VOLTS DC OPERATION TWO SOUND LEVELS: 97DB OR 87 DB MEASURED AT 3 FEET. FREE 2...
SOUND LEVEL METER, BARGRAPH, DATA LOGGER. FREE 2 YEAR RADWELL WARRANTY
TRANSDUCER, BUZZER, 2KHZ, 92DB, 5V; SUPPLY VOLTAGE MAX:5V; SOUND LEVEL SPL:92DB; TRANSDUCER FUNCTION:SOUNDER; CURRENT RATING:40MA; RESONANT FREQUENCY:. FREE 2 YEAR RADWELL WARRANTY