STMicroelectronics, Inc. MOSFETs STP6NK90Z

Description
MOSFET N-Ch 900V 5.8A SuperMESH TO220
Request a Quote Datasheet
Description
MOSFET N-Ch 900V 5.8A SuperMESH TO220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 6875330 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6875330
MOSFETs 6875330
MOSFET N-Ch 900V 5.8A SuperMESH TO220

MOSFET N-Ch 900V 5.8A SuperMESH TO220

Supplier's Site
MOSFETs - 6875330P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6875330P
MOSFETs 6875330P
MOSFET N-Ch 900V 5.8A SuperMESH TO220

MOSFET N-Ch 900V 5.8A SuperMESH TO220

Supplier's Site
MOSFETs - 9206632 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9206632
MOSFETs 9206632
MOSFET N-Ch 900V 5.8A SuperMESH TO220

MOSFET N-Ch 900V 5.8A SuperMESH TO220

Supplier's Site
Singapore, Singapore
900V 5.8A 2 Ohm TO-220 MOSFET Transistor
278-STP6NK90Z
900V 5.8A 2 Ohm TO-220 MOSFET Transistor 278-STP6NK90Z
900V N-CH MOSFET, 5.8A, 2 Ohm, TO-220 Product overview: STP6NK90Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 5.8A, 2 Ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 5.8A, 2 Ohm, TO-220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP6NK90Z can be used for catalog matching and distributor lookup.

900V N-CH MOSFET, 5.8A, 2 Ohm, TO-220 Product overview: STP6NK90Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 5.8A, 2 Ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 5.8A, 2 Ohm, TO-220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP6NK90Z can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP6NK90Z - 031469-STP6NK90Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP6NK90Z
031469-STP6NK90Z
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP6NK90Z 031469-STP6NK90Z
Manufacturer: STMicroelectronics Win Source Part Number: 031469-STP6NK90Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 140W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 5.8A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 60.5nC @ 10V Max Input Capacitance: 1350pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 2 Ohm @ 2.9A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 031469-STP6NK90Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 140W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 900V
Continuous Drain Current at 25°C: 5.8A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 60.5nC @ 10V
Max Input Capacitance: 1350pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 2 Ohm @ 2.9A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Single FETs, MOSFETs - 497-3199-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-3199-5-ND
Single FETs, MOSFETs 497-3199-5-ND
N-Channel 900V 5.8A (Tc) 140W (Tc) Through Hole TO-220

N-Channel 900V 5.8A (Tc) 140W (Tc) Through Hole TO-220

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 900 Volt 5.8 A Zener SuperMESH

MOSFET N-Ch 900 Volt 5.8 A Zener SuperMESH

Buy Now Datasheet
Transistor - 16485226 - Radwell International
Willingboro, NJ, United States
Transistor
16485226
Transistor 16485226
MOSFET, 900 VOLT, 5.8 AMP, TO-220, N CHANNEL, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET, 900 VOLT, 5.8 AMP, TO-220, N CHANNEL, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Mosfet, N Channel, 900V, 5.8A, To-220; Channel Type Stmicroelectronics - 26M3703 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 900V, 5.8A, To-220; Channel Type Stmicroelectronics
26M3703
Mosfet, N Channel, 900V, 5.8A, To-220; Channel Type Stmicroelectronics 26M3703
MOSFET, N CHANNEL, 900V, 5.8A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:900V; Continuous Drain Current Id:5.8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

MOSFET, N CHANNEL, 900V, 5.8A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:900V; Continuous Drain Current Id:5.8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP6NK90Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP6NK90Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP6NK90Z
MOSFET N-CH 900V 5.8A TO220AB

MOSFET N-CH 900V 5.8A TO220AB

Supplier's Site
Single FETs, MOSFETs - STP6NK90Z - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP6NK90Z
Single FETs, MOSFETs STP6NK90Z
MOSFET N-CH 900V 5.8A TO220AB

MOSFET N-CH 900V 5.8A TO220AB

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Radwell International Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 6875330 6875330P 278-STP6NK90Z 031469-STP6NK90Z 497-3199-5-ND STP6NK90Z 16485226 26M3703 STP6NK90Z STP6NK90Z
Product Name MOSFETs MOSFETs 900V 5.8A 2 Ohm TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP6NK90Z Single FETs, MOSFETs MOSFET Transistor Mosfet, N Channel, 900V, 5.8A, To-220; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-220; To-220 TO-220; TO-220 TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-3; TO-220 TO-220; TO-220-3 TO-220; TO-220-3
Number of units in IC 1
PD 140000 milliwatts 140000 milliwatts 140000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIGB15N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers