Radwell International Datasheets for Microcontrollers (MCU)
Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more
| Product Name | Notes |
|---|---|
| 16-BIT, MICROCONTROLLER, MCU, 16BIT SNGL CHIP, 5V, 20MHZ, ROM LESS. FREE 2 YEAR RADWELL WARRANTY | |
| AVR 90S, MICROCONTROLLER, IC 8-BIT, 8MHZ, 8KB, (4K X 16) FLASH, 40 PIN DIP. FREE 2 YEAR RADWELL WARRANTY | |
| CPU, 16/8-BIT, SINGLE-CHIP MICROCONTROLLER, QFJ-44 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| IC CHIP 16BIT 13MHZ MICROCONTROLLER PQFP100. FREE 2 YEAR RADWELL WARRANTY | |
| IC CHIP MICROCONTROLLER 64PIN 8BIT MROM 12.5MHZ. FREE 2 YEAR RADWELL WARRANTY | |
| IC CHIP, 8 BIT, SINGLE-CHIP, MICROCONTROLLER, 64 PINS. FREE 2 YEAR RADWELL WARRANTY | |
| IC CHIP, MICROCONTROLLER, 2K MASK, ROM, 3870 SINGLE CHIP MICRO FAMILY, 64 BYTE SCRATCHPAD RAM SIZE, 12 BITS REGISTER SIZE, 2048 BYTE ROM SIZE, 0 BYTE EXECUTABLE RAM SIZE. FREE... | |
| IC, 8 BIT MICROCONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| IC, MICROCONTROLLER, 8-BIT, 6800 CPU, CMOS, SDIP, 64PIN, PLASTIC. FREE 2 YEAR RADWELL WARRANTY | |
| MCU, 16BIT, MSP430, 8MHZ, TSSOP-22; PRODUCT RANGE:MSP430 FAMILY MSP430F1X SERIES MICROCONTROLLERS; ARCHITECTURE:MSP430; NO. OF BITS:16BIT; CPU SPEED:8MHZ; PROGRAM MEMORY SIZE:8KB; RAM MEMORY SIZE:256BYTE; NO. OF PINS:28PINS; MCU CASEROHS COMPLIANT: YES. | |
| MICROCONTROLLER 8BIT 3.67MHZ 40PIN. FREE 2 YEAR RADWELL WARRANTY | |
| MICROCONTROLLER MCU, 16 BIT, MSP430, 16MHZ, TSSOP-14; ARCHITECTURE:MSP430; NO. OF BITS:16BIT; CPU SPEED:16MHZ; PROGRAM MEMORY SIZE:2KB; RAM MEMORY SIZE:128BYTE; NO. OF PINS:14PINS; MCU CASE STYLE:TSSOP; NO. OF I/O'S:10I/O'S ;ROHS COMPLIANT:... | |
| MICROCONTROLLER MCU, 32 BIT, C2000, 150M; MSL:MSL 4 - 72 HOURS; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| MICROCONTROLLER MCU, 8 BIT, 8051, 24MHZ, DIP-20; CONTROLLER FAMILY/SERIES:AT89C4 051; CPU SPEED:24MHZ; PROGRAM MEMORY SIZE:4KB; RAM MEMORY SIZE:125BYTE. FREE 2 YEAR RADWELL WARRANTY | |
| MICROCONTROLLER, 4MHZ, CMOS, PBGA12. FREE 2 YEAR RADWELL WARRANTY | |
| MICROCONTROLLER, 8-BIT, 8048 CPU, 11MHZ, CMOS, PDIP40. FREE 2 YEAR RADWELL WARRANTY | |
| MICROCONTROLLER, 8-BIT, 8051 CPU, 16MHZ, NMOS, PDIP40. FREE 2 YEAR RADWELL WARRANTY | |
| MICROCONTROLLER, 8-BIT, MROM, 8048 CPU, 8MHZ, CMOS, PDIP40. FREE 2 YEAR RADWELL WARRANTY | |
| MICROCONTROLLER, 8-BIT, MROM, 8051 CPU, 12MHZ, CMOS, PDIP40. FREE 2 YEAR RADWELL WARRANTY | |
| MICROCONTROLLER, 8-BIT, MROM, 8051 CPU, 12MHZ, NMOS, PDIP40. FREE 2 YEAR RADWELL WARRANTY | |
| MICROCONTROLLER, 8-BIT, Z8 CPU, 8MHZ, MOS, PDIP40. FREE 2 YEAR RADWELL WARRANTY | |
| MICROCONTROLLER, C2000 SERIES, 32-BIT, 150 MHZ, 256 KB FLASH, EMIF, WATCHDAG TIMER, EXTERNAL MEMORY INTERFACE, 2-PIN OSCILLATOR. FREE 2 YEAR RADWELL WARRANTY | |
| MICROCONTROLLER, IC, 100PIN, SURFACE MOUNT, .4MM PITCH, 14X14MM. FREE 2 YEAR RADWELL WARRANTY | |
| RISC MICROCONTROLLER, 8-BIT, FLASH, PIC18 CPU, 40MHZ, CMOS, PQFP44. FREE 2 YEAR RADWELL WARRANTY |