Radwell International Datasheets for Transistors
Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more
| Product Name | Notes |
|---|---|
| (PRICE/EA) IC, RS232 TRANSCEIVER, DIP16, 202; DEVICE TYPE:TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; SUPPLY VOLTAGE MIN:4.5V; SUPP. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/EA) IGBT SINGLE TRANSISTOR, GENERAL PURPOSE, 30 A, 2.05 V, 130 W, 600 V, TO-220, 3 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC), HIGH GAIN TRANSISTOR, NPN, 30V; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:30V; DC COLLECTOR CURRENT:7A; POWER DISSIPATION PD:3W; TRANSISTOR MOUNTING:SURFACE MOUNT; NO. OF PINS:4PINS; TRANSITION FREQUENCY FT:100MHZ ROHS COMPLI. FREE... | |
| (PRICE/TC), TRANS, NPN, 100V, 1A, 150DEG C, 3W ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC), TRANSISTOR, NPN, 180V, 5A, 3W, SOT-223; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:180V; DC COLLECTOR CURRENT:5A; POWER DISSIPATION PD:3W; TRANSISTOR MOUNTING:SURFACE MOUNT; NO. OF PINS:4PINS; PRODUCT RANGE:- ROHS COMPLIANT: Y. | |
| (PRICE/TC),DUAL P CHANNEL MOSFET, -30V, SOIC, TRANSISTOR POLARITY:P CHANNEL, DRAIN SOURCE VOLTAGE VDS:30V, CONTINUOUS DRAIN CURRENT ID:7A, ON RESISTANCE RDS(ON):0.023OHM, TRANSISTOR MOUNTING:SURFACE MOUNT, RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. | |
| (PRICE/TC),IC, LVDS REPEATER, US8, DEVICE TYPE:LVDS REPEATER, PEAK-TO-PEAK JITTER MAX:500PS, SUPPLY CURRENT MAX:13.5MA, OPERATING TEMPERATURE MIN:-40°C, OPERATING TEMPERATURE MAX:85°C, SUPPLY VOLTAGE MIN:3V, SUPPLY VOLTAGE MAX:3.6V, ESD HBM:7KVROHS COMPLI. FREE 2... | |
| (PRICE/TC),MOSFET DRIVER, -40 TO 125DEG C, DRIVER CONFIGURATION:HIGH SIDE, PEAK OUTPUT CURRENT:4A, SUPPLY VOLTAGE MIN:10V, SUPPLY VOLTAGE MAX:20V, DRIVER CASE STYLE:SOIC, NO. OF PINS:8PINS, INPUT DELAY:150NS, OUTPUT DELAY:150NS, PRODUCT RANGE:-ROHS... | |
| (PRICE/TC),MOSFET TRANSISTOR, N CHANNEL, 52 A, 200 V, 0.041 OHM, 10 V, 5 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC),MOSFET TRANSISTOR, N CHANNEL, 9 A, 200 V, 0.22 OHM, 10 V, 2 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC),MOSFET TRANSISTOR, P CHANNEL, -27 A, -60 V, 0.055 OHM, -10 V, -4 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC),MOSFET, N, SMD, SO-8, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:30V, CONTINUOUS DRAIN CURRENT ID:11.5A, ON RESISTANCE RDS(ON):0.01OHM, TRANSISTOR MOUNTING:SURFACE MOUNT, RDS(ON) TEST VOLTAGE VGS:10V, NO. OF PINS:8PINS ROHS COMPLIA. | |
| (PRICE/TC),MOSFET, N-CH, 100V, 43.5A, 175DEG C/146W ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC),MOSFET, N-CH, 20V, 15A, SOIC, TRANSISTOR POLARITY:N CHANNEL, CONTINUOUS DRAIN CURRENT ID:15A, DRAIN SOURCE VOLTAGE VDS:20V, ON RESISTANCE RDS(ON):0.0075OHM, RDS(ON) TEST VOLTAGE VGS:4.5V, THRESHOLD VOLTAGE VGS:900MV, POWER ROHS COMPLIANT: YES. | |
| (PRICE/TC),MOSFET, P CH, -100V, -22A, TO-263AB-3, TRANSISTOR POLARITY:P CHANNEL, CONTINUOUS DRAIN CURRENT ID:-22A, DRAIN SOURCE VOLTAGE VDS:-100V, ON RESISTANCE RDS(ON):0.096OHM, RDS(ON) TEST VOLTAGE VGS:-10V, THRESHOLD VOLTAGE VGS:-4V, POWER ROHS COMPLIA. | |
| (PRICE/TC),MOSFET, P-CH, -150V, -2.2A, SOIC-8, TRANSISTOR POLARITY:P CHANNEL, CONTINUOUS DRAIN CURRENT ID:-2.2A, DRAIN SOURCE VOLTAGE VDS:-150V, ON RESISTANCE RDS(ON):0.191OHM, RDS(ON) TEST VOLTAGE VGS:-10V, THRESHOLD VOLTAGE VGS:-3V, POWER ROHS COMPLIANT. FREE... | |
| (PRICE/TC),MOSFET, P-CHANNEL, -60V, -12A, TO-252-3, TRANSISTOR POLARITY:P CHANNEL, CONTINUOUS DRAIN CURRENT ID:-12A, DRAIN SOURCE VOLTAGE VDS:-60V, ON RESISTANCE RDS(ON):0.11OHM, RDS(ON) TEST VOLTAGE VGS:-10V, THRESHOLD VOLTAGE VGS:-4V, POWER ROHS COMPLIA. FREE... | |
| (PRICE/TC),P CHANNEL MOSFET, -20V, 13.5A, SOIC, TRANSISTOR POLARITY:P CHANNEL, DRAIN SOURCE VOLTAGE VDS:20V, CONTINUOUS DRAIN CURRENT ID:13.5A, ON RESISTANCE RDS(ON):0.0067OHM, TRANSISTOR MOUNTING:SURFACE MOUNT, RDS(ON) TEST VOLTAGE VGS:4.5V ROHS COMPLIAN. FREE... | |
| (PRICE/TC)TRANSISTOR , PNP, 300V, 0.5A, SOT223; TRANSISTOR POLARITY:PNP; COLLECTOR EMITTER VOLTAGE V(BR)CEO:-300V; TRANSITION FREQUENCY FT:30MHZ; POWER. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TR),TRANSISTO R,MOSFET,N-CHANNEL,6 0V V(BR)DSS,44A I(D),TO-263AB ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| 1200V 30A 333W THROUGH HOLE TO-247 LONG LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| 8 PIN CAN. FREE 2 YEAR RADWELL WARRANTY | |
| BIPOLAR ARRAY, 5 N-CH, 12V, SOIC, TRANSISTOR POLARITY:NPN, PNP, COLLECTOR EMITTER VOLTAGE V(BR)CEO:12V, DC COLLECTOR CURRENT:37MA, POWER DISSIPATION PD:150MW, DC CURRENT GAIN HFE:40HFE, NO. OF PINS:16PINS, PRODUCT RANGE:- ROHS COMPLIANT:... | |
| BIPOLAR TRANSISTOR, NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:60 V, DC COLLECTOR CURRENT: 3A, PD: 2W, SURFACE MOUNT, 4 PIN, TRANSITION FREQUENCY FT:175 MHZ, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| BIPOLAR TRANSISTOR, THROUGH-HOLE, SINGLE CONFIGURATION, POWER DISSIPATION: 75 W, COLLECTOR EMITTER VOLTAGE: 800 V, DC COLLECTOR CURRENT: 24 A, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| BIPOLAR TRANSISTOR, TRANSITION FREQUENCY 140MHZ, PNP, 60V, 3A, 2W, 4PINS, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| BLOCK, IGBT MODULE, 1200V, 50A, PIM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| DIODE, ARRAY, GP, 300V, 20A, TO3PF. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 1 CHANNEL, N CHANNEL, MOS FET, SMD/SMT, 30V, 30A, 6MOHMS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BIPOLAR TRANSISTOR, NPN, 150V; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:150V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BLOCK, IGBT, 1.2KV, 150AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DARLINGTON TRANSISTOR, HIGH POWER, 50 AMPS, 600 VOLTS, NPN SINKING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FIXED POSITIVE STANDARD REGULATOR, 15V, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FS100R17KE3. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HALF BRIDGE BASED PERIPHERAL DRIVER, 10-25V, 180W, 2MA, 1 OUTPUT, SIP-9. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IC, DC/DC REGULATOR, SWITCHING VOLTAGE, STEP-DOWN, 2A, 8 PIN, SOIC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE, 1.6KV, 1.8KA, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE, 1200 AMP, 1600 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE, 1200 V, 40 AMP, ECONO 2, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE, 1200V 10A, SIX-PACK, N-CHANNEL, CHASSIC MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE, 16 AMP, 600 V, 55 W, MIN/MAX OPERATING TEMPERATURE: - 40 C + 125 C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE, 35 AMP, 1200V, THREE PHASE INVERTER, CHASSIS MOUNT, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE, 600 VAC, 25 AMP, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE, 800AMP, 1200V, SINGLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE, FAST SWITCHING TYPE, 1000AMP, 1600VDC, SINGLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE, N-CH, 1.2KV, 27A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE, SINGLE MODULE, TRANSISTOR POWER MODULE, 1200 AMP, 800 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE, THREE PHASE INVERTER, 600V, 16A, 50W, CHASSIS MOUNT MODULE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE, TRENCH FIELD STOP, SINGLE ,1200V, 800A, 3550W, CHASSIS MOUNT MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT POWER TRANSISTOR MODULES, 50 AMP, 500 VOLT, FEATURES: HIGH DC CURRENT GAIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT TRANSISTOR, 600 V, 20 AMP, SPM2, 250 NA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT TRANSISTORS, 600V COLLECTOR EMITTER VOLTAGE, 54A CONTINUOUS COLLECTOR CURRENT, 167W POWER DISSIPATION, TO-220 CASE STYLE, 3 PIN, -55/150C OPERATING TEMP, THROUGH HOLE MOUNTED. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, IGBT, 15 AMP, 1200V, N-CHANNEL, TO-3P. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT, 34A I(C), 600V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT, MODULE, 1200 V, 75 AMP, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT, POWER DRIVER MODULE IGBT, 3 PHASE, 600V, 30A, 27-POWERDIP MODULE, 30.66MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGGBT FIELD STOP, 600 VOLTS, 40 AMPS COLLECTOR LC MAX, 60 AMPS LCM COLLECTOR PULSED, 165 W, REVERSE RECOVERY 34 NS, THROUGH HOLE MOUNT. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR SILICON M CHANNEL IGBT, PKG 2-10R1C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 1200V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 14A I(C), 600V V(BR)CES, N-CHANNEL, TO-220AB, G7N60C3D. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 15A I(C), 1200V V(BR)CES, N-CHANNEL, MODULE-23. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 15A I(C), 600V V(BR)CES, N-CHANNEL, 2-10S1C, 3 PIN SMD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 15A I(C), 600V V(BR)CES, N-CHANNEL, 2-16C1C 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 25A I(C), 1200V V(BR)CES, N-CHANNEL, 2-21F1C, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 25A I(C), 1200V V(BR)CES, N-CHANNEL, 2-21F2C, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 25A I(C), 600V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 30A I(C), 600V V(BR)CES, N-CHANNEL, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 30A I(C), 600V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 3A I(C), 1200V V(BR)CES, N-CHANNEL, TO-220AB-3 FP, MARKING: G03H1202. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 40A I(C), 1200V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 40A I(C), 600V V(BR)CES, N-CHANNEL, TO-247. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 50A I(C), 1200V V(BR)CES, N-CHANNEL, TO-3PN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 50A I(C), 1200V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 50A I(C), 600V V(BR)CES, N-CHANNEL, 3 PIN 2-21F2C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 50A I(C), 600V V(BR)CES, N-CHANNEL, TO-264. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 54A I(C), 600V V(BR)CES, N-CHANNEL, TO-263AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 600A I(C), 1200V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 60A I(C), 900V V(BR)CES, N-CHANNEL, 3 PIN 2-21F2C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 675A I(C), 1200V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 70A IC, 600V V BR CES, N-CHANNEL, TO-247, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 75A I(C), 1200V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, IGBT, 16A I(C), 600V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LED, RED, RADIAL, 1.7V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOSFET TRANSISTOR, 14A, 500V, N-CHANNEL, TO-3. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOSFET, DRIVER, HALF BRIDGE, 2100, SOIC8, PEAK OUTPUT CURRENT:2A, SUPPLY VOLTAGE MIN:9V - MAX:14V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOSFET, N CHANNEL, 900V, 6 AMP (TC), 1.93OHM, TO-220-3, RDS(ON) TEST VOLTAGE VGS: 10V, THRESHOLD VOLTAGE VGS: 5V, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, MOSFET, N-CH, 400V, 1.8A, TO220-3. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOSFET, QFET SERIES, N-CHANNEL, 900 VDSS, 4A (TC), 140W (TC), THROUGH HOLE MOUNT, TO-220-3 PACKAGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHILLIPS,ECG,ECG292, TRANSISTOR PNP, 3PIN ,4AMP ,120-130V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 15A I(C), 400V V(BR)CEO, 1-ELEMENT, NPN, SILICON, PLASTIC/EPOXY, 3 PIN TO-3PF. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 10A I(D), 30V, 0.012OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 10A I(D), 500V, 1.13OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220FN, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 10A I(D), 800V, 0.98OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-3P 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 11A I(D), 500V, 0.55OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 12A I(D), 500V, 0.54OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 12A I(D), 600V, 0.65OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 12A, 100V, 0.009OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 13A I(D), 500V, 0.48OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 14A I(D), 800V, 0.7OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 18A I(D), 60V, 0.055OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 1A, 800V, 20OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 2.6A I(D), 500V, 2.7OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 2.9A I(D), 30V, 0.13OHM, 2-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SO-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 20A I(D), 600V, 0.19OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 30A I(D), 100V, 0.1OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SC-63 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 33A, 100V, 0.052OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 35A I(D), 30V, 0.0185OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252AA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 3A I(D), 900V, 2.3OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 45A I(D), 60V, 0.02OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 57A I(D), 100V, 0.023OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 5A I(D), 900V, 2.8OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220FN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 60A I(D), 30V, 0.0085OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220CFM, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 9A I(D), 900V, 1.4OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-3P(Q), 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER MOSFET, N-CH, 100V, 20A, 5LFPAK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER TRANSISTOR MODULE, 3-TERMINAL TYPE, 150 AMP, 500 VOLT, 2 MICROSECOND MAX ON SWITCHING SPEED, PACKAGE M203. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER TRANSISTOR MODULE, 50AMP, 1000V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER TRANSISTOR MODULE, 75AMP, 500V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER TRANSISTOR MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER TRANSISTOR, INSULATED GATE, BIPOLAR, 1200 AMP MAX, 3300 V MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER TRANSISTOR, MODULE, 50AMP, 600V, A50L-0001-0126. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 10A, 300V V(RRM), SILICON, TO-3PF, D92M-03 MARKING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 16A, 200V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 20A, 300V V(RRM), SILICON, TO-3P, D92-03 MARKING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELIANCE/FUJI MODEL EV1265M POWER TRANSISTOR MODULE, POWER TRANSISTOR MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SEMICONDUCTOR, HIGH SPEED SWITCHING, 3 PIN, 20 AMP, 500 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SILICON SURGE PROTECTOR, 50V, .4A, TO-92 2 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SINGLE IGBT, 600 VAC, 70 AMP, DC COLLECTOR, 70A, THROUGH HOLE, TO-247-3, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 2A I(C), 50V V(BR)CEO, 1-ELEMENT, NPN, SILICON, SOT-23. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 10A I(D), 30V, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 15A I(D), 30V, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 8.2A I(D), 30V, 2-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SO-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR ,16 AMP ,180 VAC, 6 MHZ ,T-NPN, SI, AUDIO AMPLIFIER OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR ,3 PIN ,15 AMP, 100V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR / MOSFET, TYPE: IGBT, N-CHANNEL, 3 PINS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR 30AMP 1000V DUAL POWER, 2DI 30AMP 1K. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR BLOCK, 100 AMP, 600 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR DARLINGTON NPN MODULE,DARLINGTON TRANSISTORS NPN DARL POWER MOD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR IGBT MODULE, 1200V, 1200A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR MODULE, 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR MODULE, 450V, 5AMP, BI-POLAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT SSR, 1-CHANNEL, 2500V ISOLATION, SMD-6. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR POWERBLOCK, IGBT MODULES, 1600 VAC, 800 AMP, SINGLE, SMD/SMT MOUNTING STYLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, 10 W, DUAL AF PO, BRIDGE, 24 VDC, 4 OHMS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, 2-PIN, 175 W, 400-850 V, 6 MHZ, 15 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, 24A, 600V, UFS SERIES N-CHANNEL IGBT WITH ANTI-PARALLEL HYPERFAST DIODE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, 3-PIN, PNP, 0.75 W, 80 V, 0.7 A, TO92 PACKAGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, 3PIN, 12AMP, 140V, 15MHZ, 60MIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, 50A, 80V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, 80 V, NPN, 1 AMP, 0.75 W, 120 MHZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, BIPOLAR, 550 VAC, NPN-SI HV HI SPEED SW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, BIPOLAR, NPN, 350V, 2PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, DUAL NOTEBOOK, POWER SUPPLY, N-CHANNEL, MOSFET, SOIC, 8 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, IGBT, 1200 V, 1 A, 19 X 4.8 MM, THROUGH HOLE, TO-3PN-3. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, IGBT, 35 AMP, 1200 V, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, INSULATED GATE BIPOLAR, 40A, 1500V V(BR)CES, N-CHANNEL, 2-21F2C, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, MOSFET, 3 AMP, 800V, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, MOSFET, N-CHANNEL, 100 V, 24.2~34.2 A (CONTINUOUS), 60 W, TO-220F PACKAGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, MOSFET, QFET SERIES, N-CHANNEL, 600 VAC, 0.9 AMP, TO-220-3 FULL PACK, MOUNTING TYPE: THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, MOSFET, SINGLE CHANNEL, N-CHANNEL, 60V DRAIN SOURCE BREAKDOWN, 29 AMP CONTINUOUS DRAIN, TO-263AB CASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, N-CHANNEL IGBT, 8 AMP, 600 V COLLECTOR EMITTER VOLTAGE, 30 WATT POWER DISSIPATION, SINGLE SWITCH, TO247 CASE, THROUGH HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, N-CHANNEL, MOSFET, 40V, 50A, 30W, LFPAK, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, NPN, 15V, 100MA, SOT-23. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, NPN, SILICON, 10 AMP, 100V, TO-220. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, NPN-SI, 30/40 V, 50 MA, 300 MHZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, NPN-SI, 800 VAC, 3 AMP, 40 W, 7 MHZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, NPN-SI, DARLINTON POWER AMP, 100V, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, NPN-SI, SILICON, 100 V, 15 AMP, 90 W, 3 MHZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, P-CHANNEL, MOSFET, 30 V, 40A, 30W, LFPAK, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, PNP-SI, 200 VAC, 2 AMP, 25 W, 5 MHZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, PNP-SI, 80 V, 4 AMP, 100 MA, 40 W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, SEMICONDUCTOR, 100V, 10AMP, 80W,. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, SILICON HERMETICALLY SEAL CASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, SILICON MOSFET, RATED AT 60V, 6A, 0.032 RDSON(MAX) IN SOP8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRIAC TRANSISTOR, 4MODE, 15AMP, 400V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRIAC, 2.5 AMP MAX, 3 PIN, 400 VRM. FREE 2 YEAR RADWELL WARRANTY | |
| DUAL MOSFET, DUAL N CHANNEL, 1 A, 100 V, 500 MOHM, 10 V, 2.6 V. FREE 2 YEAR RADWELL WARRANTY | |
| ECG RELAYS Semiconductors ECG5645 | |
| EEC AEG, G50A1200M, TRANSISTOR, 2PIN. FREE 2 YEAR RADWELL WARRANTY | |
| FUA702HC TRANSISTOR. FREE 2 YEAR RADWELL WARRANTY | |
| FUJI EXB 356 ZIP 10 HYBRID ICS FOR BASE DRIVING OF POWER. FREE 2 YEAR RADWELL WARRANTY | |
| GLENTEK Semiconductors GTK45599 | |
| IC CHIP, BUFFERED, CMOS, 14PIN. FREE 2 YEAR RADWELL WARRANTY | |
| IC REG LINEAR 5V 1A TO252-3 DPAK. FREE 2 YEAR RADWELL WARRANTY | |
| IC, HALF BRIDGE BASED MOSFET DRIVER, 3A, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MOD, 1.2KV, 75A, 270W; DC COLLECTOR CURRENT:75A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.7V; POWER DISSIPATION PD:270W; JUNCTION TEMPERATURE, TJ MAX:150C; IGBT TERMINATION:PRESS FIT; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2... | |
| IGBT MOD, PRESS FIT, 1.85 V, 1.2 KV, 10 A, 105 W. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE KIT, 450AMP, 1200V, DRIVE BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, 1.2KV, 25A, MODULE; TRANSISTOR POLARITY:N CHANNEL; DC COLLECTOR CURRENT:25A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):2.05V; POWER DISSIPATION PD:175W; COLLECTOR EMITTER VOLTAGE V(BR)CEO:1.2KV; NO. OF PINS:23PINS ROHS COMPLIANT: YES. FREE... | |
| IGBT MODULE, 1200 V, 150 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, 1200V 400AMP RATING, IGBT3 EMITTER-CONTROLLED HIGH-EFFICIENCY DIODE, 3BOLT INPUT CONNECTIONS, 2 2PIN OUTPUT CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, 1200V, 100A, 3-PHASE, ECONO 3. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, 1200V, 100A, TRENCH STOP, IGBT4-T4 SERIES, EMITTER CONTROLLED 4 DIODE, PRESS FIT. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, 1200V, 150A, DUAL. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, 1200V, 25A, 3-PHASE INVERTER, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, 1200V, 295A, INVERTER, 1050W. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, 1200V, 300A, CHOPPER. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, 1200V, 35A. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, 1200V, 50A, ECONO, PIM3, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, 1200V, 70A, ECONO PIM2, TRENCH/FIELD STOP, EMITTER CONTROL DIODE, PRE-APPLIED THERMAL INTERFACE MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, 3-PHASE INVERTER, 1200 V MAX. EMITTER VOLTAGE, 105 AMPS CONTINUOUS COLLECTOR CURRENT, 355 W POWER DISSIPATION, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, 450AMP, 3PHASE, 1700V. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, 600V, 27A, 94W, 3-PHASE INVERTER, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, 62 MM HOUSING, 1200 V, 400 A. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, 6PK, 200A, 600V. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, DC COLLECTOR CURRENT:25A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.2KV, POWER DISSIPATION PD:205W, JUNCTION TEMPERATURE, TJ MAX:150 C, IGBT TERMINATION:PRESS FIT, COLLECTOR EMITTER VOLTAGE V(BR)CEO:1.2KV ROHS COMPLIANT: YES. FREE 2... | |
| IGBT MODULE, DIODE BRIDGE, N CHANNEL, 1.2KV, 15A, EASYPIM. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, DUAL, 1700 V, 450 A. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, EASYPIM 1B HOUSING, PRESSFIT CONTACT TECHNOLOGY, 1200 V MAX., 15 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, ECONOPACK 3, 1200 VOLT, 100 AMP, 3 PHASE, SIXPACK WITH TRENCHSTOP IGBT3 AND NTC. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, ECONOPIM 3 SERIES, 100 AMP, 1200 V, 515 W, TRENCH FIELD STOP, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, HEX, 600V, 25A, 12MM X 35.6MM (HXL), CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, IGBT2 FAST SERIES, SILICON, 1200 VOLTS, 370 AMP, -40 TO 150 DEGREE C. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, INSULATED GATE BIPOLAR TRANSISTOR, 1200V, 100A. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, LOW SWITCHING LOSSES, 1200V, 6 / 12 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, N CHANNEL, 1200V, 100A. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, N-CH, 1200V, 35A. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, P4 SERIES, 1700V, 3600A, CHASSIS MOUNT, 21KW, - 40 C - 150 C. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, PIM THREE PHASE INPUT RECTIFIER, 54 A, 1.85 V, 215 W, 150 C, MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, SIX-PACK, 1700 VOLT, 500 AMP, INTEGRATED NTC TEMPERATURE SENSOR, ISOLATED BASE PLATE, HIGH SHORT CIRCUIT CAPABILITY, SELF LIMITING SHORT CIRCUIT CURRENT, WIND APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY... | |
| IGBT MODULE, T4 SERIES, 35-AMP, 1200V. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, THREE PHASE INVERTER, CHASSIS MOUNT, 1200V, 28A, 130W. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, TRANSISTOR POLARITY: N CHANNEL, DC COLLECTOR CURRENT: 900A, COLLECTOR EMITTER VOLTAGE VCES: 1.2KV, POWER DISSIPATION PD: 5.1KW, NO. OF PINS:1. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, TRENCH FIELD STOP, 2 INDEPENDENT, 1200V, 675A, 2250W, CHASSIS MOUNT, AG-ECONOD. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, TRENCH FIELD STOP, 3 PHASE INVERTER, 600 VAC, 16 AMP, N CHANNEL, 68 W, 23 PINS, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, TRENCH FIELD STOP, THREE PHASE INVERTER, 1200V, 50A, 280W, CHASSIS MOUNT AG-ECONO2B. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, TRENCHSTOP IGBT3 - E3, 1.7KV, 390 AMP, MOUNTING STYLE: CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE, TRENCHSTOP IGBT3 - E3, 6-PACK, 1.2 KV, 1.7 V, 200 A, 700 W, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULE.. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULES . FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULES, 450 AMP, 3 PHASE, 1200 V. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT MODULES, N-CH, 1.2KV, 480A. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT SILICON MODULE, 3-PHASE INVERTER, BLOCK, 1.2 KV, 25 AMP, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT SINGLE TRANSISTOR, 30 A, 2.05 V, 217 W, 1.2 KV, TO-247, 3 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT SINGLE TRANSISTOR, 40 A, 2 V, 165 W, 600 V, TO-247, 3 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT SINGLE TRANSISTOR, GENERAL PURPOSE, 54 A, 2.7 V, 390 W, 1.2 KV, TO-247, 3 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT, 1.2KV, 50A, 175DEG C, 326W, TO-247; DC COLLECTOR CURRENT:50A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):2.05V; POWER DISSIPATION PD:326W; COLLECTOR EMITTER VOLTAGE V(BR)CEO:1.2KV; NO. OF PINS:3PINS; MSL:MSL 1 - UNLIMITED ROHS... | |
| IGBT, 1200V, 900A, MODULE, TRENCH FIELD STOP, SINGLE, 4300W, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT, 30 A, 2.4 V, 187 W, 600 V, TO-220, 3 PINS. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT, 600V, 41A, 175DEG C, 166W, TO-247; DC COLLECTOR CURRENT:41A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.5V; POWER DISSIPATION PD:166W; COLLECTOR EMITTER VOLTAGE V(BR)CEO:600V; NO. OF PINS:3PINS; MSL:MSL 1 - UNLIMITED ROHS... | |
| IGBT, 600V,54A, TO-247, DC COLLECTOR CURRENT 54A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON) 2V, POWER DISSIPATION PD 167W, COLLECTOR EMITTER VOLTAGE V(BR)CEO 600V, NO. OF PINS 3PINS, OPERATING TEMPERATURE MAX 150¦C,... | |
| IGBT, 650V, 15A, 175DEG C, 40W ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT, MODULE, INSULATED GATE BIPOLAR TRANSISTOR, 1200V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT, MODULE, N-CH, 1.2KV, 20A, DC COLLECTOR CURRENT:20A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.85V, POWER DISSIPATION PD:105W, JUNCTION TEMPERATURE, TJ MAX:150°C, IGBT TERMINATION:PRESS FIT, PRODUCT RANGE:EASYPIM 1B SERIES ROHS COMPLIANT: YES. | |
| IGBT, MODULE, N-CH, 1.2KV, 225A, DC COLLECTOR CURRENT:225A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.7V, POWER DISSIPATION PD:780W, JUNCTION TEMPERATURE, TJ MAX:125°C, IGBT TERMINATION:TAB, PRODUCT RANGE:62MM C-SERIES ROHS COMPLIANT: YES. FREE 2... | |
| IGBT, MODULE, N-CH, 1.2KV, 24A; TRANSISTOR POLARITY:N CHANNEL; DC COLLECTOR CURRENT:24A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.7V; POWER DISSIPATION PD:86W; COLLECTOR EMITTER VOLTAGE V(BR)CEO:1.2KV; TRANSISTOR CASE ROHS COMPLIANT: YES. FREE 2... | |
| IGBT, MODULE, N-CH, 1.2KV, 25A; TRANSISTOR POLARITY:N CHANNEL; DC COLLECTOR CURRENT:25A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.7V; POWER DISSIPATION PD:105W; COLLECTOR EMITTER VOLTAGE V(BR)CEO:1.2KV; TRANSISTOR CASE ROHS COMPLIANT: YES. FREE 2... | |
| IGBT, MODULE, N-CH, 1.7KV, 130A, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT, MODULE, N-CH, 600V, 60A; TRANSISTOR POLARITY:N CHANNEL; DC COLLECTOR CURRENT:60A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.45V; POWER DISSIPATION PD:190W; COLLECTOR EMITTER VOLTAGE V(BR)CEO:600V; TRANSISTOR CASE ROHS COMPLIANT: YES. FREE 2... | |
| IGBT, MODULE, N-CH, 650V, 200A; TRANSISTOR POLARITY:N CHANNEL; DC COLLECTOR CURRENT:200A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.55V; POWER DISSIPATION PD:600W; COLLECTOR EMITTER VOLTAGE V(BR)CEO:650V; TRANSISTOR CASE ROHS COMPLIANT: YES. FREE 2... | |
| IGBT, N-CHANNEL, 600V, 15A, TO-220 ISOLATED, TR .35US. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT, SINGLE, N-CH, 1.2KV, 30A, TO-247-3, DC COLLECTOR CURRENT:30A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):2.7V, POWER DISSIPATION PD:217W, COLLECTOR EMITTER VOLTAGE V(BR)CEO:1.2KV, NO. OF PINS:3PINS, MSL:- ROHS COMPLIANT: YES. FREE 2... | |
| IGBT, TO-247; DC COLLECTOR CURRENT:75A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.8V; POWER DISSIPATION PD:463W; COLLECTOR EMITTER VOLTAGE V(BR)CEO:600V; NO. OF PINS:3PINS; OPERATING TEMPERATURE MAX:150¦C; PRODUCT RANGE:-; MSL:-ROHS COMPLIANT: YES. FREE 2... | |
| IGBT, TRANSISTOR, 43 AMP, 1200V, N-CHANNEL, ANTI PARALLEL HYPRFST, THROUGH HOLE, TO-247-3. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT, TRANSISTOR, TO-3PN-3, 600 V, 50 A, 230 W, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT, TRENCH FIELD STOP, 600 VAC, 11.7 AMP, 30W, THROUGH HOLE, PG-TO220-3-31. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT,1200V,40A,TO247 ; DC COLLECTOR CURRENT:40A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):2.3V; POWER DISSIPATION PD:270W; COLLECTOR EMITTER VOLTAGE V(BR)CEO:1.2KV; NO. OF PINS:3PINS; OPERATING TEMPERATURE MAX:150¦C; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| IGBT,N CHANNEL,W DIODE,600V,80A,TO247 , DC COLLECTOR CURRENT:80A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):600V, POWER DISSIPATION PD:290W, COLLECTOR EMITTER VOLTAGE V(BR)CEO:600V, NO. OF PINS:3PINS, PRODUCT RANGE:-, MSL:- ROHS COMPLIANT: YES. FREE 2... | |
| IGBTMODULE, N-CH, 1.2KV, 200A, MEDIUM POWER, ECONO, IGBT4-T4. FREE 2 YEAR RADWELL WARRANTY | |
| INFINEON Semiconductors FF450R17ME4 | |
| INSULATED GATE BIPOLAR TRANSISTOR, 100A I(C), 1200V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| INSULATED GATE BIPOLAR TRANSISTOR, 12A I(C), 600V V(BR)CES, N-CHANNEL, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| INSULATED GATE BIPOLAR TRANSISTOR, 14.7A I(C), 600V V(BR)CES, N-CHANNEL, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| INSULATED GATE BIPOLAR TRANSISTOR, 140A I(C), 1200V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| INSULATED GATE BIPOLAR TRANSISTOR, 150A I(C), 1200V V(BR)CES, N-CHANNEL, ECONOPACK 3. FREE 2 YEAR RADWELL WARRANTY | |
| INSULATED GATE BIPOLAR TRANSISTOR, 16A I(C), 1200V V(BR)CES, N-CHANNEL, TO-247AC. FREE 2 YEAR RADWELL WARRANTY | |
| INSULATED GATE BIPOLAR TRANSISTOR, 20A I(C), 1200V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| INSULATED GATE BIPOLAR TRANSISTOR, 225A I(C), 1200V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| INSULATED GATE BIPOLAR TRANSISTOR, 240A I(C), 1200V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| INSULATED GATE BIPOLAR TRANSISTOR, 24A I(C), 600V V(BR)CES, N-CHANNEL, WITH BUILT IN DIODE, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| INSULATED GATE BIPOLAR TRANSISTOR, 25A I(C), 1200V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| INSULATED GATE BIPOLAR TRANSISTOR, 28A I(C), 1200V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| INSULATED GATE BIPOLAR TRANSISTOR, 30A I(C), 1200V V(BR)CES, N-CHANNEL, MODULE-34. FREE 2 YEAR RADWELL WARRANTY | |
| INSULATED GATE BIPOLAR TRANSISTOR, 30A I(C), 1200V V(BR)CES, N-CHANNEL, TO-247AC, MARKING K15T120. FREE 2 YEAR RADWELL WARRANTY | |
| INSULATED GATE BIPOLAR TRANSISTOR, 37A I(C), 600V V(BR)CES, N-CHANNEL, MODULE-24. FREE 2 YEAR RADWELL WARRANTY | |
| INSULATED GATE BIPOLAR TRANSISTOR, 37A I(C), 600V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| INSULATED GATE BIPOLAR TRANSISTOR, 39A I(C), 1200V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| INSULATED GATE BIPOLAR TRANSISTOR, 40A I(C), 1200V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| INSULATED GATE BIPOLAR TRANSISTOR, 40A I(C), 600V V(BR)CES, N-CHANNEL, TO-3PF. FREE 2 YEAR RADWELL WARRANTY | |
| INSULATED GATE BIPOLAR TRANSISTOR, 45A I(C), 1200V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| INSULATED GATE BIPOLAR TRANSISTOR, 460A I(C), 1200V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| INSULATED GATE BIPOLAR TRANSISTOR, 50A I(C), 1200V V(BR)CES, N-CHANNEL, TO-247, K25H1203 MARKING CODE. FREE 2 YEAR RADWELL WARRANTY | |
| INSULATED GATE BIPOLAR TRANSISTOR, 54A I(C), 1200V V(BR)CES, N-CHANNEL, 35 TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| INSULATED GATE BIPOLAR TRANSISTOR, 65A I(C), 1200V V(BR)CES, N-CHANNEL, MODULE-22. FREE 2 YEAR RADWELL WARRANTY | |
| INSULATED GATE BIPOLAR TRANSISTOR, 65A I(C), 600V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| INSULATED GATE BIPOLAR TRANSISTOR, 75A I(C), 1200V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| INSULATED GATE BIPOLAR TRANSISTOR, 930A I(C), 1700V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| INSULATED GATE BIPOLAR TRANSISTOR, SILICON N CHANNEL IGBT, 600V 20 A, TO-247VAR. FREE 2 YEAR RADWELL WARRANTY | |
| INSULATED GATE BIPOLAR TRANSISTOR, TRENCH/FIELDSTOP IGBT3 - E3 SERIES, 16A I(C), 600V V(BR)CES, 68 W, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| INSULATED, GATE BIPOLAR TRANSISTOR, SILICON, N CHANNEL, IGBT. FREE 2 YEAR RADWELL WARRANTY | |
| INSULATOR KIT, FOR T0-3 TRANSISTOR, REPLACEMENT PART, STANDARDIZED. FREE 2 YEAR RADWELL WARRANTY | |
| IPM, IGBT, AC MOTOR CONTROLLER, 600V, 60A, DIP-24. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC IC OUTPUT OPTOCOUPLER, 2-ELEMENT, 3750V ISOLATION, 0.25MBPS, SMD-8 GULLWING. FREE 2 YEAR RADWELL WARRANTY | |
| MERGING DONT USE. FREE 2 YEAR RADWELL WARRANTY | |
| MICROSWITCH Semiconductors HOA0872-N55 | |
| MICROSWITCH Semiconductors HOA1873-013 | |
| MODULE, ANALOG, INPUT, BACKPLANE CONNECTION, 0 TO 5 VDC, 4000 VAC, 1 CHANNEL, 1 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET (METAL-OXIDE-SEMICON DUCTOR FIELD-EFFECT TRANSISTOR) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET 800V N-CH QFET ADVANCE TO-3PN-3. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET DRIVER, HIGH SPEED, SOIC-8; DRIVER CONFIGURATION:-; PEAK OUTPUT CURRENT:2A; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:15V; DRIVER CASE STYLE:SOIC; NO. OF PINS:8PINS; INPUT DELAY:18NS; OUTPUT DELAY:20NS; PRODUCT RANGE:- ROHS COMPLIANT:... | |
| MOSFET TRANSISTOR, N CHANNEL, 117 A, 150 V, 0.00685 OHM, 10 V, 2 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET TRANSISTOR, N CHANNEL, 16 A, 250 V, 220 MOHM, 10 V, 4 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET TRANSISTOR, N CHANNEL, 32 A, 200 V, 68 MOHM, 10 V, 4 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET TRANSISTOR, N CHANNEL, 40 A, 60 V, 16 MOHM, 10 V, 4 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET TRANSISTOR, N CHANNEL, 43.5 A, 100 V, 0.03 OHM, 10 V/4 V, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET TRANSISTOR, P-CHANNEL, 1 CHANNEL, 50 AMP CONTINUOUS DRAIN CURRENT, 40 V DRAIN-SOURCE BREAKDOWN VOLTAGE, 12.3 MOHM DRAIN-SOURCE RESISTANCE, 2.4 W POWER DISSIPATION, -55 TO +150 DEGREES C. FREE 2... | |
| MOSFET TRANSISTOR; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:45.6A; DRAIN SOURCE VOLTAGE VDS:150V; ON RESISTANCE RDS(ON):0.033OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:4V; POWER DISSIPATION PD:210W ROHS COMPLIANT: YES. FREE... | |
| MOSFET, 100V DRAIN-SOURCE BREAKDOWN VOLTAGE, 35A CONTINUOUS DRAIN CURRENT, 62W POWER DISSIPATION, N-CHANNEL POLARITY, 470NS RISE TIME, 160NS FALL TIME, TO-220 CASE STYLE, 3 PIN, -55/175C OPERATING TEMP, ROHS COMPLIANT,... | |
| MOSFET, 30V, SOIC, TRANSISTOR POLARITY: DUAL N CHANNEL, CONTINUOUS DRAIN CURRENT ID:8.6A, DRAIN SOURCE VOLTAGE VDS:30V, ON RESISTANCE RDS(ON):0.011OHM, RDS(ON) TEST VOLTAGE VGS:10V, THRESHOLD VOLTAGE VGS:1.4V, ROHS COMPLIANT: YES. FREE... | |
| MOSFET, 71A, 60V, 0.014OHM, LOGIC LEVEL N-CH, TO-263AB. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET, N CH, 1KV, 8A, TO-3PN-3, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:1KV, CONTINUOUS DRAIN CURRENT ID:8A, ON RESISTANCE RDS(ON):1.2OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:10V, MSL:- ROHS COMPLIANT:... | |
| MOSFET, N CH, 400V, 10.5A, TO-220AB-3, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:400V, CONTINUOUS DRAIN CURRENT ID:10.5A, ON RESISTANCE RDS(ON):0.43OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. | |
| MOSFET, N CH, 600V, 47A, TO-247; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:47A; DRAIN SOURCE VOLTAGE VDS:600V; ON RESISTANCE RDS(ON):. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET, N CH, 800V, 8A, TO-220AB-3; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:8A; DRAIN SOURCE VOLTAGE VDS:800V; ON RESISTANCE RDS(ON):1.29OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:5V; PRODUCT RANGE:- ROHS... | |
| MOSFET, N CHANNEL POWER, 300V, 40A, TO-3P. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET, N CHANNEL, 150V, 0.00685OHM, 117A, TO-220-3, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:150V, CONTINUOUS DRAIN CURRENT ID:117A, ON RESISTANCE RDS(ON):0.00685OHM, TRANSISTOR MOUNTING:THROUGH HOLE, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE... | |
| MOSFET, N CHANNEL, 300V, 59A, TO-3PN-3, 0.047OHM, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET, N CHANNEL, 600V, 0.53OHM, 12A, TO-220F; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:12A; DRAIN SOURCE VOLTAGE VDS:600V; ON RESISTANCE RDS(ON):0.53OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:3V ROHS COMPLIANT:... | |
| MOSFET, N, D2-PAK; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:11A; DRAIN SOURCE VOLTAGE VDS:600V; ON RESISTANCE RDS(ON):0.32OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:5V; POWER DISSIPATION PD:125W ROHS COMPLIANT: YES. | |
| MOSFET, N, TO-220F, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:600V, CONTINUOUS DRAIN CURRENT ID:4.5A, ON RESISTANCE RDS(ON):2.5OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:10V, NO. OF PINS:3PINS ROHS COMPLIANT: YES. | |
| MOSFET, N, TO-3P, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:100V, CONTINUOUS DRAIN CURRENT ID:70A, ON RESISTANCE RDS(ON):0.023OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:10V, THRESHOLD VOLTAGE VGS:4VROHS COMPLIANT: YES. FREE... | |
| MOSFET, N-CH, 150V, 70A, 175DEG C, 330W, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:150V, CONTINUOUS DRAIN CURRENT ID:70A, ON RESISTANCE RDS(ON):0.023OHM, RDS(ON) TEST VOLTAGE VGS:10V, THRESHOLD VOLTAGE VGS:4V ROHS COMPLIANT:... | |
| MOSFET, N-CH, 500V, 24A, TO-3PN-3; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:24A; DRAIN SOURCE VOLTAGE VDS:500V; ON RESISTANCE RDS(ON):0.16OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:5V; PRODUCT RANGE:- ROHS COMPLIANT:... | |
| MOSFET, N-CH, 800V, 7A, 150DEG C, 198W ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET, N-CH, 900V, 6A, TO-3PN-3, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:900V, CONTINUOUS DRAIN CURRENT ID:6A, ON RESISTANCE RDS(ON):1.93OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:10V, MSL:- ROHS COMPLIANT: YES. | |
| MOSFET, N-CHANNEL, 60V, 55A, TO-220F. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET, POWER FIELD-EFFECT TRANSISTOR, 12A, 100V, 0.009OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-263AB. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET, SMD, TO-263-3, FAST SWITCHING, LOW GATE CHARGE, 200V N-CHANNEL.. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET, THROUGH HOLE, TO-220-3, N-CHANNEL, 1 CHANNEL, 100 V, 75 A, 14 MOHMS. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET,N CHANNEL,600V,12A,TO2 20, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:600V, CONTINUOUS DRAIN CURRENT ID:12A, ON RESISTANCE RDS(ON):0.53OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:10V, MSL:- ROHS COMPLIANT: YES. FREE 2... | |
| MOSFET; TRANSISTOR TYPE:MOSFET; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:500V; CONTINUOUS DRAIN CURRENT ID:18A; ON RESISTANCE RDS(ON):2. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET; TRANSISTOR TYPE:MOSFET; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGEVDS:20V; CONTINUOUS DRAIN CURRENTID:23A; ON RESISTANCERDS(ON):3. 5MO. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET; TRANSISTOR TYPE:MOSFET; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGEVDS:500V; CONTINUOUS DRAIN CURRENTID:9A; ON RESISTANCERDS(ON):0. 58O. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET; TRANSISTOR TYPE:MOSFET; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGEVDS:60V; CONTINUOUS DRAIN CURRENTID:25A; ON RESISTANCERDS(ON):36 MOH. FREE 2 YEAR RADWELL WARRANTY | |
| N CHANNEL MOSFET, 100V, 44A, TO-252AB; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:44A; DRAIN SOURCE VOLTAGE VDS:100V; ON RESISTANCE RDS(ON):0.024OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:4V ROHS COMPLIANT: YES. | |
| N CHANNEL MOSFET, 100V, 7.5A, SOIC; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:7.5A; DRAIN SOURCE VOLTAGE VDS:100V; ON RESISTANCE RDS(ON):0.019OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:4V ROHS COMPLIANT: YES. | |
| N CHANNEL MOSFET, 200V, 19A, TO-220; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:19A; DRAIN SOURCE VOLTAGE VDS:200V; ON RESISTANCE RDS(ON):0.14OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:4V ROHS COMPLIANT: YES. | |
| N CHANNEL MOSFET, 200V, 52A, TO-220; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:52A; DRAIN SOURCE VOLTAGE VDS:200V; ON RESISTANCE RDS(ON):0.041OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:5V; MSL:- ROHS COMPLIANT:... | |
| N CHANNEL MOSFET, 200V, 6.1A TO-220; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:6.1A; DRAIN SOURCE VOLTAGE VDS:200V; ON RESISTANCE RDS(ON):0.034OHM; RDS(ON) TEST VOLTAGE VGS:30V; THRESHOLD VOLTAGE VGS:5V; MSL:- ROHS COMPLIANT:... | |
| N CHANNEL MOSFET, 600V, 1.9MA; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT, ID:1.9MA; DRAIN SOURCE VOLTAGE, VDS:600V; ON RESISTANCE, RDS(O. FREE 2 YEAR RADWELL WARRANTY | |
| N CHANNEL MOSFET, 600V, 20A, TO-220; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:20A; DRAIN SOURCE VOLTAGE VDS:600V; ON RESISTANCE RDS(ON):0.15OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:5V; MSL:- ROHS COMPLIANT:... | |
| N CHANNEL MOSFET, 60V, 85A, TO-220; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:85A; DRAIN SOURCE VOLTAGE VDS:60V; ON RESISTANCE RDS(ON):0.01OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:4V; PRODUCT RANGE:- ROHS... | |
| N CHANNEL MOSFET, 800V, 3A, TO-220F, TRANSISTOR POLARITY N CHANNEL, DRAIN SOURCE VOLTAGE VDS 800V, CONTINUOUS DRAIN CURRENT ID 3A, ON RESISTANCE RDS(ON) 4OHM, TRANSISTOR MOUNTING THROUGH HOLE, RDS(ON) TEST... | |
| N-CHANNEL MOSFET, 900V 11A (TC) 300W (TC) THROUGH HOLE TO-3P . FREE 2 YEAR RADWELL WARRANTY | |
| NTE, ECG461, TRANSISTOR, 6PIN,. FREE 2 YEAR RADWELL WARRANTY | |
| OMRON Semiconductors EE-SX4009-P1 | |
| ON SEMICONDUCTOR Semiconductors FQP17N40 | |
| ON SEMICONDUCTOR Semiconductors FQP17P10 | |
| ON SEMICONDUCTOR Semiconductors FQT5P10TF | |
| ON SEMICONDUCTOR Semiconductors FQT7N10LTF | |
| P CHANNEL MOSFET, CONTINUOUS DRAIN CURRENT ID:-27A, DRAIN SOURCE VOLTAGE VDS:-60V, ON RESISTANCE RDS(ON):0.07OHM, RDS(ON) TEST VOLTAGE VGS:-10V, THRESHOLD VOLTAGE VGS:-4V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| PHILLIPS, ECG,ECG82,TRANSISTOR ,60V ,600MA,6PIN. FREE 2 YEAR RADWELL WARRANTY | |
| PHILLIPS, ECG,ECG9903,TRANSIST OR ,3INPUT,RTL DIGITAL, MEDIUM POWER. FREE 2 YEAR RADWELL WARRANTY | |
| PHILLIPS,ECG,ECG403, HEAT SINK PLASTIC POWER TRANSISTOR. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BIPOLAR TRANSISTOR, 20A I(C), 800V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-264AA, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BIPOLAR TRANSISTOR, 3A I(C), 100V V(BR)CEO, 4-ELEMENT, NPN, SILICON, PLASTIC, 12-SIP. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BIPOLAR TRANSISTOR, 3A I(C), 60V V(BR)CEO, 1-ELEMENT, PNP, SILICON, PLASTIC/EPOXY, SOT223-4. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BIPOLAR TRANSISTOR, 4A I(C), 140V V(BR)CEO, 1-ELEMENT, PNP, SILICON, PLASTIC/EPOXY, 4 PIN SOT-223. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 0.37A I(D), 500V, 6.2OHM, 2-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOP-8. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 11A I(D), 40V, 0.013OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SO-8. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 11A I(D), 60V, 50A, 0.0105OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252AA, D-PAK SMD. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 12.8A I(D), 100V, 0.2OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 13.2A I(D), 100V, 0.125OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 13A I(D), 500V, 0.54OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 15.6A I(D), 100V, 0.11OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 15A I(D), 60V, 0.13OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 18A I(D), 500V, 0.265OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 2.2A I(D), 900V, 7.2OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 20A I(D), 100V, 0.0382OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 20A I(D), 55V, 0.026OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252AA. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 25A I(D), 60V, 0.0025OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, POWER-56 8 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 3.5A I(D), 60V, 0.23OHM, 2-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 30A I(D), 55V, 0.016OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252AA. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 34A I(D), 100V, 0.032OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 3A I(D), 60V, 0.105OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SMD-6, 564 MARKING CODE. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 3A I(D), 800V, 4.8OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 4.5A I D, 60V, 0.055OHM, 2-ELEMENT, N-CHANNEL AND P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SO-8, 8 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 4.5A I(D), 100V, 0.06OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 4.5A I(D), 20V, 72OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOT-6. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 47A I(D), 60V, 0.026OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 4A I(D), 60V, 0.16OHM, 2-ELEMENT, N-CHANNEL SOP-8. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 8.3A, 100V, 0.024OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-263AB. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 8.5A I(D), 30V, 0.023OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 8A I(D), 150V, 0.016OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 9A I(D), 500V, 0.85OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220F. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 9A I(D), 75V, 0.016OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| POWER LOAD SWITCH, LOW SIDE, 20V, DIP-8, POWER LOAD SWITCH TYPE:LOW SIDE, INPUT VOLTAGE:20V, CURRENT LIMIT:500MA, ON STATE RESISTANCE:14OHM, DISTRIBUTION SWITCH CASE STYLE:DIP, NO. OF PINS:8PINS, THERMAL PROTECTION:YES, ON /... | |
| POWER MODULE, SPM SERIES, IGBT, 3-PHASE, 75 AMPS, 600 V, THROUGH HOLE, 32-POWERDIP. FREE 2 YEAR RADWELL WARRANTY | |
| POWER MODULE, WITH TRENCH/FIELDSTOP IGBT4, EMITTER CONTROLLED 4 DIODE AND NTC, VCES 1200V, IC NOM 10 AMP, AUXILIARY INVERTERS. FREE 2 YEAR RADWELL WARRANTY | |
| POWER MOSFET, N CHANNEL, 4.5 A, 600 V, 2 OHM, 10 V, 4 V, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| POWER MOSFET, N CHANNEL, 60 V, 10 A, 0.014 OHM, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| POWER TRANSISTOR, 50 AMP, 900 V,. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE/EA (MIN PURCH= 600) - OPTOCOUPLER, TRANSISTOR, 3750VRMS; NO. OF CHANNELS:1; ISOLATION VOLTAGE:3.75KV; OPTOCOUPLER OUTPUT TYPE:PHOTOTRANSISTOR ; I. FREE 2 YEAR RADWELL WARRANTY | |
| SEMICONDUCTOR, IGBT MODULE, 1200 V, 100 A. FREE 2 YEAR RADWELL WARRANTY | |
| SEMICONDUCTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SINGLE IGBT, 1.2KV, 64A, DC COLLECTOR CURRENT:64A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.2KV, POWER DISSIPATION PD:500W, COLLECTOR EMITTER VOLTAGE V(BR)CEO:1.2KV, NO. OF PINS:3PINS, OPERATING TEMPERATURE MAX:150°C, MSL:- ROHS COMPLIANT: YES. FREE... | |
| SINGLE IGBT, 600V, 60A, DC COLLECTOR CURRENT:60A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.45V, POWER DISSIPATION PD:208W, COLLECTOR EMITTER VOLTAGE V(BR)CEO:600V, NO. OF PINS:3PINS, OPERATING TEMPERATURE MAX:150C, MSL:- ROHS COMPLIANT: YES. FREE... | |
| SINGLE TRANSISTOR, 9.6 A, 2.8 V, 62.5 W, 1.2 KV, TO-247, 3 PINS . FREE 2 YEAR RADWELL WARRANTY | |
| SMALL SIGNAL BIPOLAR TRANSISTOR, 2.5A I(C), 20V V(BR)CEO, 1-ELEMENT, NPN, SILICON, SOT-23. FREE 2 YEAR RADWELL WARRANTY | |
| SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 11A I(D), 30V, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SO-8. FREE 2 YEAR RADWELL WARRANTY | |
| SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 3.5A I(D), 20V, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 7.6A I(D), 40V, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SO-8. FREE 2 YEAR RADWELL WARRANTY | |
| SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 7A I(D), 100V, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| STMICRO ELECTRONICS Semiconductors HD1750FX | |
| STUD MOUNT TRANSISTOR HEAT SINK, FOR TO-5 STYLE. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING MOSFET N-CH TRANSISTOR 900V 10A TO-3PB. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR 12AMP 60V EMITTER 2PIN 2BOLT. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR 2PIN GE-4 150W PNP * ECG105. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR 2PIN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR 3PIN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR 4AMP 50WATT 60 2PIN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR 50AMP 600V. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR 8AMP 100V 65W. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR BLOCK 100AMP 500VAC 2F100A. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR IGBT LOW LOSS DUOPACK 600V 6A. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR INSULATED GATE BIPOLAR HIGH SPEED. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR MODULE HIGH POWER. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR MOSFETS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR N CHANNEL 3PIN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR NPN 40-92V. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR NPN, 130VCEO, 150VCBO, 15AMP, 140 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR NPN, 20VCEO, 40VCBO, 7.5AMP, 115 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR NPN, 700VCEO, 1600VCBO, 1.5AMP, 15 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR PHOTO DARLINGTON. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR PNP 150V 1A SOT-223. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR PNP POLARITY 500MA 300V. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR POLARITY:P CHANNEL; CONTINUOUS DRAIN CURRENT ID:3A; DRAIN SOURCE VOLTAGE VDS:-60V; ON RESISTANCE RDS(ON):0.091OHM; RDS(ON) TEST VOLTAGE VGS:20V; THRESHOLD VOLTAGE VGS:-1.6V; POWER DISSIPATION PD:2MW; NO. OF PINS:8PINS ROHS COMPLIANT: YES. | |
| TRANSISTOR SM TO-263-5L PACKAGE. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, 14A 360V TO-263AB. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, 3 MODE TRIAC, 10 AMP, 400V DC, TO-220 PACKAGE. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, 3750VRMS, 1 CHANNEL, DC INPUT, 20V MAX OUTPUT, 8MA, 8-DIP CASE (0.300", 7.62MM). FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, 50V, 100MA, 150MW, BUILT IN RESISTOR, SOT-323, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, 50V, 500MA, 625MW, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, 52.4A I(D), 60V, 0.025OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, 600V 14A 60W VTO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, BIPOLAR (BJT) TRANSISTOR, NPN, 25V, 7A, 100MHZ, 3W, SURFACE MOUNT, SOT-223-3, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, BIPOLAR (BJT), NPN, 100MHZ, SURFACE MOUNT, SOT-223. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, BIPOLAR, INSULATED, N CHANNEL IGBT, 600 V, 155 W, TO-3PN, THROUGH HOLE, SINGLE. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, BIPOLAR, MAXIMUM DC COLLECTOR CURRENT: 5 AMP, COLLECTOR- EMITTER VOLTAGE: 60 V, EMITTER- BASE VOLTAGE: 6 V, COLLECTOR- BASE VOLTAGE: 100 V, 3 W, PNP, 120 MHZ, SILICON. FREE... | |
| TRANSISTOR, BIPOLAR, SINGLE, NPN, 175MHZ, 3A, 60V, 2W, TO-261-4. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, DARLINGTON, 450 V, 12 AMP, TO-3P. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, FET (FIELD EFFECT TRANSISTOR), HIGH SPEED SWITCHING USE, N-CHANNEL MOSFET, 3A, 900V, TO-220FN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, IGBT SILICON MODULES, HEIGHT: 30.9 MM, LENGTH: 106.4 MM. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, IGBT, 1.35KV, 80A, TO-247, DC COLLECTOR CURRENT:80A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.65V, POWER DISSIPATION PD:429W, COLLECTOR EMITTER VOLTAGE V(BR)CEO:1.35KV, TRANSISTOR CASE STYLE:TO-247, NO. OF ROHS COMPLIANT: YES. FREE 2... | |
| TRANSISTOR, IGBT, 1200V, 3.2A, 28W, 140UJ, 8.6NC, TO-252-3, DPAK. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, MOSFET, N CHANNEL, 80 A, 60 V, 0.0046 OHM, 20 V, 2.5 V, TO-220-3. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, MOSFET, N-CHANNEL, 30V, 50A, 30W, SURFACE MOUNT, SOT-669. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, MOSFET, N-CHANNEL, 600V V(BR)DSS, 2A I(D), TO-220FN, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, MOSFET, N-CHANNEL, 60V, 52A, TO252, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, MOSFET, N-CHANNEL, QFET, TO-220-3 PACKAGE. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, MOSFET, P CHANNEL, -13 A, -35 V, 9.7 MOHM, -10 V, -1.6 V, DPAK-3. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, MOSFET, P-CHANNEL, 100V, 1A, 2W, 30NS FALL, 70NS RISE, SOT-223-4. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, N CHANNEL MOSFET, 100V, 32A, TO-220AB, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, NPN OPTO, DARLINGTON IC 100MA,6 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, NPN, 100V, 1A, SOT89, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR) CEO:100V, POWER DISSIPATION PD:1W, DC COLLECTOR CURRENT:1A. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, NPN, 150V, 1A, SOT223; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR) CEO:150V; POWER DISSIPATION PD:2W; DC COLLECTOR CURRENT:1A. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, NPN, 500MA, 100VAC. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, PNP, 100V, 1A, SOT89-3. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, PNP, BI-POLAR, 20V, 6A, 3W, TO-261-4. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, PNP, POLARITY, 500MA, 300V,. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, PNP-SI, AF, TO-92500MA,100V, 120MHZ,. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, POWER BIPOLAR, 3A I(C), 40V V(BR)CEO, 1-ELEMENT, PNP, SILICON, PLASTIC/EPOXY, 3 PIN SOT89. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, POWER MOSFET, 800 V, 11 AMP, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, SILICON NPN, TO-92 . FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, SILICON, NPN CHANNEL TYPE, TV VERTICAL OUTPUT, TO-220 CASE. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, UNIJUNCTION ,3WIRE, 55V, TO-39,. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR,IGBT,N-CH AN,1.2KV V(BR)CES,64A I(C),TO-247. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR,MOSFET,N- CHANNEL,200V V(BR)DSS,28A I(D),TO-200AB ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR,MOSFET,N- CHANNEL,400V V(BR)DSS,10.5A I(D),TO-220AB(FP) ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR,MOSFET,N- CHANNEL,500V V(BR)DSS,40A I(D),TO-264 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR,MOSFET,N- CHANNEL,600V V(BR)DSS,16A I(D),TO-220. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR,MOSFET,N- CHANNEL,80V V(BR)DSS,43A I(D),TO-252AA. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR,MOSFET,N- CHANNEL,900V V(BR)DSS,7A I(D),TO-247VAR ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR. FREE 2 YEAR RADWELL WARRANTY | |
| TRENCH STOP IGBT4-T4 SERIES, . FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC, 4MODE, 10AMP, 600V. FREE 2 YEAR RADWELL WARRANTY | |
| UF 500V 260MOHM F TO220 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE REGULATOR 1.5AMP 3 TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE REGULATOR, 3TERMINAL, 5V, 5AMP. FREE 2 YEAR RADWELL WARRANTY |
| << Prev | Next >> |