Radwell International Datasheets for Snap Action Switches

Snap action switches are mechanical switches that produce a very rapid transfer of contacts from one position to another. They are useful in situations that require a fast opening or closing of a circuit, such as a mouse button or appliance setting.
Snap Action Switches: Learn more

Product Name Notes
ABS(TURQUOISE) SWITCH. FREE 2 YEAR RADWELL WARRANTY
ARCOLECTRIC, A345/40/350C0ZDS0, MINIATURE SNAP ACTION SWITCH, 16A 250V, 16A 1/2HP, 125/250V. FREE 2 YEAR RADWELL WARRANTY
BASIC / SNAP ACTION SWITCHES, TL4019-40241F1M. FREE 2 YEAR RADWELL WARRANTY
BASIC SNAP ACTION SWITCH 5AMP. FREE 2 YEAR RADWELL WARRANTY
BASIC SNAP ACTION SWITCH. FREE 2 YEAR RADWELL WARRANTY
BASIC SWITCH, BZV6 SERIES, PLUNGER, SPDT, 15 AMP, 600 VAC, 1 NC/1 NO, SNAP ACTION. FREE 2 YEAR RADWELL WARRANTY
BASIC SWITCH, GENERAL PURPOSE, 15 AMP, PANEL MOUNT PLUNGER, MEDIUM OP, SCREW TERMINAL, TOOTHED WASHER, 0.5 MM CONTACT GAP, -25 TO 80 DEGREE C, IP00. FREE 2 YEAR RADWELL WARRANTY...
BASIC SWITCH, OT STYLE PLUNGER, SPDT, 15A, 115V, STANDARD MICROSWITCH, PLUNGER ACTUATOR, SPDT CONTACT CONFIGURATION, SCREW TERMINALS, 15A MAX AMPERAGE, CONTACT, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
BASIC SWITCH, PIN PLUNGER, SPDT, 10A, 250V; MICROSWITCH TYPE:STANDARD; MICROSWITCH ACTUATOR:PIN PLUNGER; CONTACT CONFIGURATION:SPDT; SWITCH TERMINALS:SCREW; CONTACT CURRENT MAX:15A; CONTACT VOLTAGE DC NOM:-; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2...
BASIC SWITCH, V7 SERIES, 15 G MAX OPERATING FORCE, 3 AMP AT 125 VAC, SPNC, 2.9 MM MOUNTING HOLE, 0.250 X 0.032 INCH TERMINATION STYLE. FREE 2 YEAR RADWELL WARRANTY...
BASIC SWITCH,STRAIGHT LEVER,SPDT,15A,250V; MICROSWITCH TYPE:STANDARD; MICROSWITCH ACTUATOR:STRAIGHT LEVER; CONTACT CONFIGURATION:SPDT; SWITCH TERMINALS:SCREW; CONTACT CURRENT MAX:15A; CONTACT VOLTAGE DC NOM:-; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
BASIC SWITCH,STRAIGHT LEVER,SPDT,15A,250V; MICROSWITCH TYPE:STANDARD; MICROSWITCH ACTUATOR:STRAIGHT LEVER; CONTACT CONFIGURATION:SPDT; SWITCH TERMINALS:SOLDER; CONTACT CURRENT MAX:15A; CONTACT VOLTAGE DC NOM:-; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
BZ SERIES STANDARD BASIC SWITCH, SINGLE POLE DOUBLE THROW CIRCUITRY, 15 A AT 250 VAC, PIN PLUNGER ACTUATOR, SOLDER TERMINATION, SILVER CONTACTS, UL, C. FREE 2 YEAR RADWELL WARRANTY
BZ SERIES STANDARD BASIC SWITCH, SINGLE POLE DOUBLE THROW CIRCUITRY, 15 A AT 250 VAC, ROLLER LEVER ACTUATOR, SOLDER TERMINATION, SILVER CONTACTS, UL,. FREE 2 YEAR RADWELL WARRANTY
CHERRY CORP Commercial Product Parts 0E1302E0
DISCONTINUED BY MANUFACTURER , ROCKER SWITCH, 20A, 12VDC, 12V , LAMP 2POS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BASIC SNAP ACTION SWITCH, SPDT, MOMENTARY, 5 AMP, 250 VAC, PLUNGER, SCREW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BASIC/SNAP ACTION SWITCH, CHASSIS MOUNT, NON-ILLUMINATED, LIFE: 10000000 CYCLES, MINIMUM/MAXIMUM OPERATING TEMPERATURE: -54 TO 121 DEGREES CELSIUS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, SNAP SWITCH, 15A-125, 250 OR 460VAC, 1/2A-125 VDC, 1/4-250 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SERIES E, SWITCH SNAP ACTION, SPDT, 10 AMPS, 125 VOLTS, SWITCH FUNCTION: ON-MOMENTARY, 30VDC/125VAC, QUICK CONNECT, CHASSIS MOUNT, ROUND PIN PLUNGER ACTUATOR. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SNAP ACTION, 1/2HP, 125VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MICROSWITCH, MINIATURE, V3-83161 SERIES, 250 VAC, 831613 R W3 UL, SNSW 10.1A 1-4 NONE, NON-ILLUMINATED, CHASSIS MOUNT, REPLACED BY P/N 83163066. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MINI SNAP ACTION SWITCH, 6 AMP, 250 V, 3 POS, W/ LEVER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MINIATURE SNAP ACTION SWITCH 5AMP 125-250VAC 1/4HP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRECISION SWITCH, 3AMP ,250VAC, SPDT ON-(ON) PUSH BUTTON PLUNGER SNAP ACTION SWITCH.. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ROLLER SWITCH , MINIATURE SNAP ACTION, 1/2 A, 125 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SNAP ACTION SWITCH ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SNAP ACTION SWITCH, 15AMP, SPDT, 120/240/480V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SNAP ACTION SWITCH, 5A, 250V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SNAP ACTION SWITCH, TYPE: LARGE/BASIC, SPDT CONTACT, PLUNGER ACTUATOR, 10 AMPS, 125VAC/VDC, SCREW TERMINATION, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SWITCH, ADJUSTABLE ROLLER LEVER, ELECTROMECHANICAL, SNAP ACTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SWITCH, MOMENTARY SWITCH, THREE POSTION SNAP SWITCH, 300V MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SWITCH, PANEL SNAP MOUNT, BUTTON SHROUD, 120 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SWITCH, SNAP ACTION, 15 AMP, 125/250 VAC, 3/4-1-1/2 HP, 2 NO/2 NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,SNAP ACTION SWITCH, 5A, 250V. FREE 2 YEAR RADWELL WARRANTY
DPDT, 2NC/2NO, 600 VOLT SCREW TERMINAL, PLUNGER ACTUATOR, GENERAL PURPOSE LIMIT SWITCH 1 NEMA RATING, IP20 IPR RATING, PANEL MOUNT, 3/4 LB. OPERATING FORCE. FREE 2 YEAR RADWELL WARRANTY
EAO , SWITCH PUSH BUTTON MODULE, SPDT, 100MA, W/O LEN COVER, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY
ELECTROMECHANICAL SWITCH, SERIES E, SNAP ACTION, SPDT CONTACT FORM, 2~25 AMPS, 250 VAC / 48 VDC, 0.8 N OPERATING FORCE, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY
ENCLOSED BASIC SWITCH : ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
ENCLOSED BASIC SWITCH,15AMP,125/250 /480VAC,SNAP SWITCH, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
ENCLOSED BASIC SWITCH/GALENA DIECAST (CEY). FREE 2 YEAR RADWELL WARRANTY
HEAVY DUTY SNAP ACTION SWITCH, ZF ELECTRONICS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
HONEYWELL SENSING SOLUTIONS Commercial Product Parts BA-2RV340-A4
HONEYWELL SENSING SOLUTIONS Commercial Product Parts BZ-RW842214-P4
HONEYWELL SENSING SOLUTIONS Commercial Product Parts BZ-RW922-A2
HONEYWELL SENSING SOLUTIONS Commercial Product Parts V3L-3
HONEYWELL SENSING SOLUTIONS Commercial Product Parts WZ-RX-D584
LARGE BASIC SWITCH / HONEYWELL. FREE 2 YEAR RADWELL WARRANTY
LARGE BASIC SWITCH : ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
LARGE BASIC SWITCH, SCREW MOUNT, PIN PLUNGER ACTUATOR, 600 VAC, 10 A. FREE 2 YEAR RADWELL WARRANTY
LARGE BASIC SWITCH, SNAP ACTION, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
LARGE BASIC SWITCH. FREE 2 YEAR RADWELL WARRANTY
LARGE BASIC SWITCH/Z PLUNG LOC (ACE) :. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 600 V, DPDT, 2NC + 2NO, PLUNGER ACTUATOR, PANEL MOUNT, 3/4 LB. OPERATING FORCE, SCREW TERMINAL, 1 NEMA RATING, IP20. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, 9007 SERIES, 600VAC, 10AMP, 2POLE, SNAP, PLUNGER HEAD. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH, ROLLER PLUNGER, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
MICROSWITCH , 4PB11-T, 4PB11T, PUSHBUTTON SWITCH 4NC/4NO. FREE 2 YEAR RADWELL WARRANTY
MICROSWITCH , 52PB7-T2, 52PB7T2, SNAP ACTION SWITCH, 4NO/4NC. FREE 2 YEAR RADWELL WARRANTY
MICROSWITCH , 52PB82-T2, 52PB82T2, MINI SNAP ACTION SWITCH,. FREE 2 YEAR RADWELL WARRANTY
MICROSWITCH Commercial Product Parts 95833
MICROSWITCH Commercial Product Parts BZ-2RQ175-A2
MICROSWITCH Commercial Product Parts V7-1C33D855-002
MICROSWITCH SNAP-ACTION PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
MICROSWITCH, MINIATURE, PIN PLUNGER, DPDT, QUICK CONNECT, 10 A, 25 VDC. FREE 2 YEAR RADWELL WARRANTY
MINI SNAP ACTION SWITCH. FREE 2 YEAR RADWELL WARRANTY
OMRON Commercial Product Parts A-20GQ-B7-K
OMRON Commercial Product Parts Z-15GQ-B
PRICE/EA (MIN PURCH= 960) - MICRO SW, ROLLER LEVER, SPDT, 100MA 250V; MICROSWITCH TYPE:MINIATURE; ACTUATOR STYLE:ROLLER LEVER; SWITCH OPERATION:ON-(ON. FREE 2 YEAR RADWELL WARRANTY
PUSHBUTTON SWITCH, SNAP-ACTING, MOMENTARY, 120 VAC, GOLD OVER TIN TERMINALS, QUICK CONNECT, W/ HOLD FOR AN LED. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH, A SERIES, SPDT CIRCUIT, OVERTRAVEL PLUNGER, SNAP ACTION, 125 VAC/30 VDC, PANEL MOUNT, SCREW TERMINAL, IP00 INGRESS PROTECTION. FREE 2 YEAR RADWELL WARRANTY
SAIA BURGESS Commercial Product Parts V3SYR1UL
SAIA BURGESS Commercial Product Parts XGA2-88Z1
SCHALTBAU Commercial Product Parts S826B22
SEALED SNAP ACTION SWITCH, 10A (DC), 28 V. FREE 2 YEAR RADWELL WARRANTY
SNAP ACTION PUSHBUTTON SWITCH MINIATURE. FREE 2 YEAR RADWELL WARRANTY
SNAP ACTION PUSHBUTTON SWITDH. FREE 2 YEAR RADWELL WARRANTY
SNAP ACTION SWITCH 10AMP 125/250VAC. FREE 2 YEAR RADWELL WARRANTY
SNAP ACTION SWITCH 20A SPDT 125/250V. FREE 2 YEAR RADWELL WARRANTY
SNAP ACTION SWITCH, 0.5-0.75HP, 125/250VAC, 10AMP. FREE 2 YEAR RADWELL WARRANTY
SNAP ACTION SWITCH, 250/480 VAC, 20 AMP RATING @ 250 VAC, 0.5 MM CONTACT GAP, SHORT SPRING PLUNGER ACTUATED, SCREW TERMINAL, WITH TOOTHED WASHER. FREE 2 YEAR RADWELL WARRANTY
SNAP ACTION SWITCH, CHANGEOVER CONTACT WITH TWO GALVANICALLY ISOLATED CONTACT BRIDGES, SELF-CLEANING DOUBLE CONTACTS, DIMENSIONS 50 X 28,5 X 12 MM (L X H X B). FREE 2 YEAR RADWELL...
SNAP ACTION SWITCH, L.S. NYLON LOOP ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
SNAP ACTION SWITCH, MINIATURE, 10 AMP, 120/250 VAC, W-EXTENDED LEVER, STRAIGHT, THROUGH HOLE MOUNTING. FREE 2 YEAR RADWELL WARRANTY
SNAP ACTION SWITCH, MINIATURE, 1AMP, SPDT, NO/NC, 250VAC. FREE 2 YEAR RADWELL WARRANTY
SNAP ACTION SWITCH, NON ILLUMINATED, CHASSIS MOUNT, BASIC. FREE 2 YEAR RADWELL WARRANTY
SNAP ACTION SWITCH, SPDT, MOMENTARY, 10 AMP, 400 VAC, ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY
SNAP ACTION SWITCH, TERMINALS: SOLDER, CONTACT VOLTAGE DC. FREE 2 YEAR RADWELL WARRANTY
SNAP ACTION SWITCHES REPLACEMENT HEAD FOR WLSD3 . FREE 2 YEAR RADWELL WARRANTY
SNAP BASIC LIMIT SWITCH, PLUG-IN, PLUNGER, 2 NO, 2 POLE, 10AMP, 600V. FREE 2 YEAR RADWELL WARRANTY
SNAP SWITCH ACTION, 600V, 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY
SNAP SWITCH LEVER TYPE 15AMP 125-250VAC/250VDC. FREE 2 YEAR RADWELL WARRANTY
SNAP SWITCH, 600V 10AMP CIRCUIT BREAKER +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
SNAP SWITCH, 9007A SERIES, 15 AMPS, 600 VOLTS, 1-POLE, 1NC/1NO CONTACT. FREE 2 YEAR RADWELL WARRANTY
SNAP-ACTION SWITCH BASIC 20A 125/250/480VAC. FREE 2 YEAR RADWELL WARRANTY
SUBMINIATURE BASIC SWITCH / HONEYWELL. FREE 2 YEAR RADWELL WARRANTY
SWITCH 3-5AMP 125-250V 3POLE W/LONG ARM LEVER. FREE 2 YEAR RADWELL WARRANTY
SWITCH LEVER ARM. FREE 2 YEAR RADWELL WARRANTY
SWITCH MINI 15.1AMP 125/250VAC. FREE 2 YEAR RADWELL WARRANTY
SWITCH SNAP ACTION LEVER SPDT 15A 125/250/480VAC. FREE 2 YEAR RADWELL WARRANTY
SWITCH SNAP MOD 10.1AMP 250VAC MOMT SUB-MIN.. FREE 2 YEAR RADWELL WARRANTY
SWITCH, BASIC SWITCH, ROLLER LEVER, SPDT, 15 AMPS, 480 VAC, TYPE STANDARD, SWITCH TERMINALS SCREW, CONTACT VOLTAGE DC NOM 250 VDC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
SWITCH, SNAP ACTION, LEVER. FREE 2 YEAR RADWELL WARRANTY
SWITCH, SNAP ACTION, LONG LEVER. FREE 2 YEAR RADWELL WARRANTY
SWITCH, SNAP ACTION, ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY
SWITCH, SNAP ACTION, SPDT, 15 AMP, 125 VOLT, CHASSIS MOUNT, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
TELEMECANIQUE SENSORS Commercial Product Parts 9007CB34S1