STMicroelectronics, Inc. 600V 6A MOSFET Transistor STB6NK60ZT4

Description
600V 6A N-CH MOSFET, 1.2R RdsOn, D2PAK Product overview: STB6NK60ZT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB6NK60ZT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 6A N-CH MOSFET, 1.2R RdsOn, D2PAK Product overview: STB6NK60ZT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB6NK60ZT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 6A MOSFET Transistor
278-STB6NK60ZT4
600V 6A MOSFET Transistor 278-STB6NK60ZT4
600V 6A N-CH MOSFET, 1.2R RdsOn, D2PAK Product overview: STB6NK60ZT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB6NK60ZT4 can be used for catalog matching and distributor lookup.

600V 6A N-CH MOSFET, 1.2R RdsOn, D2PAK Product overview: STB6NK60ZT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB6NK60ZT4 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - 497-12537-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12537-2-ND
Single FETs, MOSFETs 497-12537-2-ND
N-Channel 600V 6A (Tc) 110W (Tc) Surface Mount D2PAK

N-Channel 600V 6A (Tc) 110W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-12537-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12537-6-ND
Single FETs, MOSFETs 497-12537-6-ND
N-Channel 600V 6A (Tc) 110W (Tc) Surface Mount D2PAK

N-Channel 600V 6A (Tc) 110W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-12537-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12537-1-ND
Single FETs, MOSFETs 497-12537-1-ND
N-Channel 600V 6A (Tc) 110W (Tc) Surface Mount D2PAK

N-Channel 600V 6A (Tc) 110W (Tc) Surface Mount D2PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB6NK60ZT4 - 031084-STB6NK60ZT4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB6NK60ZT4
031084-STB6NK60ZT4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB6NK60ZT4 031084-STB6NK60ZT4
Manufacturer: STMicroelectronics Win Source Part Number: 031084-STB6NK60ZT4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 110W (Tc) Family Name: STB6NK60Z Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 6A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 46nC @ 10V Max Input Capacitance: 905pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 3A, 10V Alternative Parts (Cross-Reference): FQB7N65C; FQB7N65CTM; IRFBC40ASTRL; IRFBC40ASTRR; Introduction Date: May 07, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031084-STB6NK60ZT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 110W (Tc)
Family Name: STB6NK60Z
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 6A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 46nC @ 10V
Max Input Capacitance: 905pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.2 Ohm @ 3A, 10V
Alternative Parts (Cross-Reference): FQB7N65C; FQB7N65CTM; IRFBC40ASTRL; IRFBC40ASTRR;
Introduction Date: May 07, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Transistor - 38972484 - Radwell International
Willingboro, NJ, United States
Transistor
38972484
Transistor 38972484
(PRICE/TR), MOSFET, N CHANNEL, 600V, 6A, D2PAK; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:3A; DRAIN SOURCE VOLTAGE VDS:600V; ON RESISTANCE RDS(ON):1OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:3.75V; PRODUCT RANGE:- ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TR), MOSFET, N CHANNEL, 600V, 6A, D2PAK; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:3A; DRAIN SOURCE VOLTAGE VDS:600V; ON RESISTANCE RDS(ON):1OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:3.75V; PRODUCT RANGE:- ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STB6NK60ZT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STB6NK60ZT4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STB6NK60ZT4
MOSFET N-CH 600V 6A D2PAK

MOSFET N-CH 600V 6A D2PAK

Supplier's Site
Mosfet, N Channel, 600V, 6A, D2Pak; Channel Type Stmicroelectronics - 33R1127 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 600V, 6A, D2Pak; Channel Type Stmicroelectronics
33R1127
Mosfet, N Channel, 600V, 6A, D2Pak; Channel Type Stmicroelectronics 33R1127
MOSFET, N CHANNEL, 600V, 6A, D2PAK; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

MOSFET, N CHANNEL, 600V, 6A, D2PAK; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 600 Volt 6 Amp Zener SuperMESH

MOSFET N-Ch 600 Volt 6 Amp Zener SuperMESH

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STB6NK60ZT4 497-12537-2-ND 031084-STB6NK60ZT4 38972484 STB6NK60ZT4 33R1127 STB6NK60ZT4
Product Name 600V 6A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB6NK60ZT4 Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Channel, 600V, 6A, D2Pak; Channel Type Stmicroelectronics MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel
PD 110000 milliwatts 110000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK Surface Mount TO-3
Unlock Full Specs
to access all available technical data