Radwell International Datasheets for Magnetic Proximity Sensors

Magnetic proximity sensors include devices that work on inductive, variable reluctance, magneto resistive or Hall effect principles. Proximity sensors detect the presence or absence of an object using a critical distance.
Magnetic Proximity Sensors: Learn more

Product Name Notes
(1017450) MAGNETIC CYLINDER, WELD IMMUNE, BRACKET NOT INCLUDED, PNP, 4-PIN M12,MZU2-03VPS-DCM MAGNETIC, MZU2-03VPS-DCM MAGN.C. FREE 2 YEAR RADWELL WARRANTY
(46210), PROXIMITY SWITCH, BIM-IKT SERIES, INDUCTIVE, TIE-ROD CYLINDER,10-30 VDC, 200 MA, M12 CONNECTION, MAGNETIC. FREE 2 YEAR RADWELL WARRANTY
(4681201), MAGNETIC-INDUCTIVE PROXIMITY SENSOR, 10-30VDC, DC 3WIRE, NO CONTACT, PNP OUTPUT, MALE CONNECTOR, CHROME-PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY
(63001001), MAGNETICALLY CODED SENSOR, CONTACT ALLOCATION: 1NC + 1NO, CONNECTION: CABLE WITH WIRE-END SLEEVES, 4 -WIRE, 5, 000 MM, PVC, DIMENSION: 25 MM X 13 MM X 88 MM, HOUSING...
(63001030), MAGNETICALLY CODED SENSOR, CONTACT ALLOCATION: 2NO + 1NO (SIGNALING), CONNECTION: CABLE WITH WIRE-END SLEEVES, 6 -WIRE, 2, 000 MM, PVC, DIMENSION: 25 MM X 13 MM X 88 MM,...
(63001106), MAGNETICALLY CODED SENSOR, CONTACT ALLOCATION: 1NC + 1NO, CONNECTION: CONNECTOR, M8, METAL, 4 -PIN, DIMENSIONS: M30, DIMENSION: 36 MM, HOUSING MATERIAL: PLASTIC, GLASS FIBER REINFORCED (PPS), SELF-EXTINGUISHING, EXTERNAL ACTUATOR:...
(BAM00L4) BMF MOUNTING BRACKET, FOR MAGNETIC SENSORS BMF 303, PNEUMATIC CYLINDER WITH INTEGRATED GROOVE. FREE 2 YEAR RADWELL WARRANTY
(BMF003R)BMF - MAGNETIC FIELD SENSORS & ACCESSORIES. FREE 2 YEAR RADWELL WARRANTY
(BMF006K) MAGNETIC FIELD SENSOR, CONNECTION TYPE 01=CABLE WITH CONNECTOR, SWITCHING OUTPUT 01=NPN, SWITCHING FUNCTION 01=NORMALLY OPEN (NO), HOUSING MATERIAL PRIMARY=LCP, IP RATING PER IEC 60529=IP67. FREE 2 YEAR RADWELL WARRANTY...
(BMF0076) MAGNETIC FIELD SENSOR, CONNECTION TYPE 01=CABLE WITH CONNECTOR, SWITCHING OUTPUT 01=PNP, SWITCHING FUNCTION 01=NORMALLY OPEN (NO), HOUSING MATERIAL PRIMARY=LCP, IP RATING PER IEC 60529=IP67. FREE 2 YEAR RADWELL WARRANTY...
(BMF007T) MAGNETIC FIELD SENSOR, CONNECTION TYPE 01=CABLE WITH CONNECTOR, SWITCHING OUTPUT 01=PNP, SWITCHING FUNCTION 01=NORMALLY OPEN (NO), HOUSING MATERIAL PRIMARY=PA, IP RATING PER IEC 60529=IP67, APPLICATION=PNEUMATI C CYLINDER WITH T-SLOT.
(PRICE/EA) HALL EFFECT MAGNETIC SENSOR; MAGNETOMETER INTERFACE:-; MAGNETIC FIELD MIN:-; MAGNETIC FIELD MAX:-; RESOLUTION (GAUSS):-; PRODUCT RANGE:5511. FREE 2 YEAR RADWELL WARRANTY
(PRICE/EA) MAGNETIC SENSOR; SENSING RANGE MAX:20.32MM; SENSOR MOUNTING:-; OPERATING TEMPERATURE MIN:-40 C; OPERATING TEMPERATURE MAX:105 C; SUPPLY CUR, 9-1/2 INCH WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY
4B ELEVATOR Sensors & Switches BSE1V10C
63001056, MAGNETICALLY CODED SENSOR, CONTACT ALLOCATION: 1NC + 1NO, CONNECTION: CONNECTOR, M8, METAL, 4 -PIN, HOUSING MATERIAL: PLASTIC, GLASS FIBER REINFORCED (PPS), SELF-EXTINGUISHING, EXTERNAL ACTUATOR: MAGNETICALL. FREE 2 YEAR RADWELL...
ACTIVATOR VAZ-IER1-ACTUATOR1-S , MAGNETICALLY-CODED ACTUATOR COMPACT PLASTIC HOUSING ESPECIALLY SUITED TO SMALL DOORS AND COVERINGS. FREE 2 YEAR RADWELL WARRANTY
ADSENS TECHNOLOGY INC Sensors & Switches CS-50P-QD
ARPAC Sensors & Switches 804006121
AUTOMATIONDIRECT MAGNETIC PROXIMITY SENSOR, TUBULAR, 8MM DIAMETER X 50MM BODY, 316L STAINLESS STEEL HOUSING, PNP, N.O. OUTPUT, 60MM SENSING DISTANCE, FLUSH, 5 KHZ SWITCHING FREQUENCY, IP67, PIGTAIL.. FREE 2 YEAR...
BINSACK REEDTECHNIK Sensors & Switches 8616-010-03
CAPACITANCE LEVEL INDICATOR, LEVEL AND PLUG SENSING, MULTI-VOLTAGE SUPPLY, MAGNETIC CALIBRATION & ADJUSTABLE SENSITIVITY, NYLON ENCLOSURE, 24 TO 240 VAC OR 12 TO 240 VDC, 1 INCH (25 MM) RANGE.
COMPUMOTOR Sensors & Switches AX111
CYLINDER SWITCH T SERIES: STRONG MAGNETIC FIELD PROOF WITH CONNECTOR; TOYOTA AND OEMS. FREE 2 YEAR RADWELL WARRANTY
CYLINDER SWITCH, FOR STRONG MAGNETIC FIELD, 5-50MA 12-24VDC RATING, 4PIN CONNECTION, 0.3M/12INCH CABLE LENGTH, LED STATUS INDICATOR. FREE 2 YEAR RADWELL WARRANTY
DETECTION SENSORS | MAGNETIC SENSORS | MAGNETIC SENSORS | MME. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER SINCE: 12/2008, PROXIMITY SWITCH, 24 VDC, 6 W, PNP, -25 TO 70 DEGREE C, MAGNETIC INDUCTIVE, 30471. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ACTUATOR, MAGNETIC, FOR PROXIMITY SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IPF ELECTRONIC,MZ070175, MAGNETIC SENSOR,10-30V,150MA, PNP,N.O.,M8 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAGNETIC CYLINDER SENSOR, 1026469, NC, 2-WIRE, 2M CABLE, T-SLOT, REPLACED BY RZT7-03ZVO-KW0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAGNETIC CYLINDER SENSOR, FOR T-SLOT CYLINDERS, 30.5 MM HOUSING LENGTH, REED OUTPUT, 400 HZ SWITCHING FREQUENCY, N.O. OUTPUT FUNCTION, 10-230 V AC/DC SUPPLY, 2 WIRE 2 M...
DISCONTINUED BY MANUFACTURER, MAGNETIC FIELD PROOF SWITCH, 100VAC, 24VDC, LED INDICATING, 1M CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAGNETIC FIELD SENSOR, 10-30 VDC, 20 MAMP, M8X1 CONNECTOR TYPE, PNP OUTPUT FUNCTION, NO CONTACT, RECTANGULAR DESIGN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAGNETIC INDUCTIVE SENSOR, 3 WIRE, 10-30 VDC INPUT, NO CONTACT, PNP OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAGNETIC PROXIMITY SWITCH, 1/NO, PVC HOUSING, 3FT VINYL CABLE, REED OUTPUT, 2MS RESPONSE TIME. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAGNETIC SENSOR, 2WIRE, 2M CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAGNETIC SENSOR, PNP, NORMALLY OPEN, 6 W, 6-30 VDC, 0.25 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAGNETIC SWITCH, SERIES MA-42, 30VDC, 5 MM OPERATING DISTANCE, 14MM MAX RELEASE POINT, 1 HZ OPERATING FREQUENCY, (MAK-4236-3). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MUST BUY ASSEMBLY PART # XCSDMP701L01M12, 2 NC/1 NO, 1 NC STAGGERED, CODED MAGNETIC SWITCH XCSDMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY MAGNETIC SWITCH, PNP CURRENT SOURCING, 5-30 VDC, NORMALLY OPEN, 3 WIRE TYPE WITH QD WIRING, SOLID STATE OUTPUT, 50 MA MAX, GREEN LED INDICATOR LIGHT. FREE...
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH MAGNETIC, 8MM NPN (SINK) OR PNP (SOURCE), SERIES 62002 PROXIMITY WIRING SCHEMATICS, INPUT - 4.5-24 VDC, POWER CAPACITY - 1.0 WATT MAX. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH OPTOMAGNETIC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, CYLINDER POSITION INDICATOR, MAGNETIC FIELD SENSOR, NORMALLY OPEN, PNP OUTPUT, 10-30VDC, SLOT MOUNT, 0.5M LONG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, HALL SENSOR, MAGNETIC, 20 MA, 30 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, MAGNETIC, W/BRACKET, 30 VDC, 120 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR, MAGNETIC FIELD, 200MA, 3PIN, 10-30VDC. FREE 2 YEAR RADWELL WARRANTY
FESTO Sensors & Switches SME-10M-DS-24V-E-0,3 -L-M8D
FESTO Sensors & Switches SME-8-K-24-S6
FESTO Sensors & Switches SME-8M-DS-24V-K-0,3- M8D
FESTO Sensors & Switches SMEO-1-LED-24-B
HALL SENSORS, MAGNETIC, ONE OUTPUT SIGNAL, REPLACEMENT FOR MHRM 12N5524/L. FREE 2 YEAR RADWELL WARRANTY
HAMLIN Sensors & Switches 59140-010
IPF ELECTRONIC Sensors & Switches MZ07A108
IPF ELECTRONIC Sensors & Switches MZA70175
LITTELFUSE Sensors & Switches 59065-010
LOGIC MAGNETIC SENSOR, 9-17 VDC, NPN OUTPUT, 3/4 INCH DIAMETER, 3 WIRE. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC CYLINDER SENSOR, (1070825) T-SLOT, PNP, NORMALLY OPEN, 300 MM PUR CABLE WITH 3-PIN M12. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC CYLINDER SENSOR, MZR2 SERIES, 10-30 V, 300 MAMP, 30 MM LENGTH, FRONT SENSING, PNP SWITCHING OUTPUT, NO OUTPUT FUNCTION, 3 WIRE, IP67 RATING. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC CYLINDER SENSOR, T-SLOT, PNP, NORMALLY OPEN, DC 3-WIRE, 5 METER PUR CABLE, IP69K, (1044470). FREE 2 YEAR RADWELL WARRANTY
MAGNETIC FIELD SENSOR, 10-30VDC, M12 4 PIN CONNECTOR, PNEUMATIC CYLINDER. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC FIELD SENSOR, FLAT-PAK, 10-30 VDC, BIPOLAR, POLYETHYLENE, 100 FEET. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC FIELD SENSOR, FOR MULTIPLE SLOT SHAPES, PNP, NORMALLY OPEN, 10000 HZ SWITCHING, ALUMINUM HOUSING, M8X1 MALE 3-PIN CONNECTOR, IP67, (BMF0088). FREE 2 YEAR RADWELL WARRANTY
MAGNETIC FIELD SENSOR, MAGNETIC INDUCTIVE SENSOR, 30VDC (M4685501). FREE 2 YEAR RADWELL WARRANTY
MAGNETIC PROXIMITY / POSITION REED SENSOR, SME SERIES, YELLOW LED SWITCHING INDICATION. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC PROXIMITY REED SWITCH, 1.5 METER CABLE, 120 VAC - 50 VDC. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC PROXIMITY SENSOR, M12 THREADED BARREL, 5-90MM RANGE, 1000HZ, 4-PIN M12 CONNECTOR, PNP, NORMALLY OPEN, DC 3-WIRE, IP67, (1029950). FREE 2 YEAR RADWELL WARRANTY
MAGNETIC PROXIMITY SENSOR, MB60 SERIES, M12 THREADED FLUSH, CYLINDRICAL, 60 MM MEASUREMENT RANGE, PNP-NO, IP67, 2M CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC PROXIMITY SENSOR, MM, M8 X 1 CYLINDRICAL THREAD, 0-60 MM SENSING RANGE, PNP NC OUTPUT, 10-30 VDC, 3 M CABLE, 1042425. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC PROXIMITY SENSOR, SERIES SN5, SN5-R2-M012-240, 1.3 OHM. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC PROXIMITY SENSOR, SERIES SN5, SN5-R3-M012-240 27 OHM. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC PROXIMITY SENSOR, SERIES ST6, ST6-PN-M08V-030. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC PROXIMITY SENSOR, TUBULAR, 12MM DIAMETER X 60MM BODY, 316L STAINLESS STEEL HOUSING, NPN, N.O. OUTPUT, 60MM SENSING DISTANCE, FLUSH MOUNTING, 5 KHZ SWITCHING FREQUENCY, 10-30 VDC, 4-PIN M12 QUICK-DISCONNECT,...
MAGNETIC PROXIMITY SENSOR, TUBULAR, 18 MM DIAMETER X 60 MM BODY, 316L STAINLESS STEEL HOUSING, PNP, N.O. OUTPUT, 70 MM SENSING DISTANCE, FLUSH, 5 KHZ SWITCHING FREQUENCY, IP65 IP67, 4-PIN...
MAGNETIC PROXIMITY SENSOR, TUBULAR, 18MM DIAMETER X 60MM BODY, 316L STAINLESS STEEL HOUSING, NPN, N.O. OUTPUT, 70MM SENSING DISTANCE, FLUSH MOUNTING, 5 KHZ SWITCHING FREQUENCY, 10-30 VDC, 4-PIN M12 QUICK-DISCONNECT,...
MAGNETIC PROXIMITY SWITCH, 10AMP, 125V. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC PROXIMITY SWITCH, CYLINDRICAL THREADED BODY, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC PROXIMITY SWITCH,DSL1C225, NO REED SENSOR, 2.5 METERS, 30VAC/VDC, 200 MA, 6 WATTS. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC PROXIMITY SWITCH. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC REED SWITCH, FLANGE MOUNT, SENSING RANGE MAX 29.21MM, 0.5 AMP, 120 VAC, 10 WATT MAX, -40 C-105 C, WIRE LEADS, 500 MA. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC SAFETY SWITCH, M8 CONNECTION, 4PIN 0.2M PIGTAIL, 2NO SENSOR/ACTUATOR, 1062539. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC SENSOR FOR DOVETAIL SLOT, SERIES CB, MAGNETORESISTIVE PNP N.O., 6/30 VDC, 0.2 A, M8 3-PIN SNAP CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC SENSOR, 10/30 VDC, 150 MA, PNP, NO, M12-STECKER, 4 -IN, IP67, 6.2 MM T-GROOVE, MOUNTING LATERAL. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC SENSOR, 2.0 V, 4 WATT MAX, (REPLACES 949-200-002). FREE 2 YEAR RADWELL WARRANTY
MAGNETIC SENSOR, CS-50 SERIES, 10-30 VDC, 200 MA, 6 WATTS, 20 MA AT 24 VDC, 1.5 VOLTAGE DROP, 0.05 MA LEAKAGE CURRENT, YELLOW LED, 1000 HZ, 70 GAUSS, SOLID STATE...
MAGNETIC SENSOR, FOR T-SLOT CYLINDERS, PNP NO OUTPUT, 300 MM PIGTAIL TO M8 3 PIN CONNECTOR, 10-30 VDC, 1000 HZ, IP68, 1044458, SUCCESSOR TO MZT6-03VPS-KP0. FREE 2 YEAR RADWELL WARRANTY...
MAGNETIC SENSOR, NORMALL OPEN, 2 WIRES, LED, M8 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC SENSOR, SOLID STATE OUTPUT, NORMALLY OPEN, PNP, 10/30 VDC, 200 MA MAX, 6 W MAX, IP67, NEMA 6. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC SENSOR, THREADED MAGNETIC PICKUP, 5/8 INCH, 24 DP, 1200 OHM, 10 FT CABLE. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC SENSOR, WITH FREE LINE END, 3.8-30 VDC OPERATING VOLTAGE, HALL PNP, NORMALLY CLOSED (NC), LINE 2.0 M, 3-PIN CONNECTION. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC SENSOR,SSI,RS485,CAN OPEN,.005MM ACCURACY. FREE 2 YEAR RADWELL WARRANTY
NON-CONTACT SAFETY SWITCH, MAGNETIC REED SAFETY SWITCH, SENSOR AND ACTUATOR, 1 NO / 1 NC CONTACTS, 6 MM SAFE SWITCH ON, 31 MM SAFE SWITCH OFF, 5 M CABLE, 30...
PHOTOELECTRIC SENSOR ASSEMBLY, MAGNETIC ACTUATOR, WITH 5-METER CABLE, 101179284. FREE 2 YEAR RADWELL WARRANTY
PNEUMAX Sensors & Switches MRSU
POSITION SENSOR, MAGNETIC, TUBE-STYLE, 4-PIN. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY CYCLE SWITCH, MAGNETIC, 2AMP, 120/240VAC. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, 24 VDC, REED MAGNETIC TYPE, CABLE W/ PLUG M8X1 3-PIN, IP65/68, (551367). FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, BLOCK DESIGN, MAGNETIC REED, 12-27 VAC/DC, N/O CONTACT, YELLOW LED, 2.5 M CABLE LENGTH, IP67, (151669). FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, BLOCK DESIGN, MAGNETIC REED, BIPOLAR OUTPUT W/ CONTACT, NORMALLY OPEN, 12-27 VDC, 1 AMP, 27 W, YELLOW LED STATUS INDICATION, M8X1 3-PIN MALE CONNECTOR, IP67, (150848). FREE 2...
PROXIMITY SENSOR, FOR USE WITH:CHERRY MP2007 SERIES MAGNETIC PROXIMITY SENSORS, IP / NEMA RATING:-, PRODUCT RANGE:-, ACCESSORY TYPE:ACTUATOR MAGNET, SENSOR INPUT:MAGNETIC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, MAGNETIC ACTUATED, 3FT CABLE,120VAC. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, MAGNETIC REED, CONTACT-BASED, BIPOLAR, 0-30 V, 2.5 M LONG, (161756). FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, MAGNETIC REED12-27 VAC,DC, 500 HZ, 100 MA, N/O, M8 CONNECTION (3 PIN), -20 TO +70 DEGREES C, IP65/67, 173213. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, MAGNETIC, NO SWITCHING, 450071. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, MAGNETIC, REED, 30VDC, 7.5 METER. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, REED MAGNETIC, CORROSION RESIST, W/CABLE, 12/30 VDC, 3 WIRE, SWITCH ON TIME 0.5 MS, SWITCH OFF TIME 0.03 MS, 500 MA, 10 W, YELLOW LED, IP67, GREY. FREE...
PROXIMITY SENSOR, SME SERIES, MAGNETIC REED, N/O CONTACT, 80 MA. MAX, 5-30 VDC, 2-WIRE CABLE CONNECTION, 2.5 M CABLE LENGTH, TPE-U(PUR) SHEATH, IP65/68, (543872). FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, SME-10M SERIES, ROUND SLOT, MAGNETIC REED, N/O CONTACT, 5-30 VAC/DC, 2.5 M LENGTH, TPE-U (PUR) SHEATH MATERIAL, (551364). FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, SME-8M SERIES, 5-10 VAC/DC, 500 MA, 10 W, N/O, MAGNETIC REED, OIL RESISTANT, M8 CONNECTION, A CODED, SCREW-TYPE LOCK, LED INDICATOR, -5 TO +70 DEGREES C, IP65/68, (543861).
PROXIMITY SENSOR, SMEO SERIES, 24VDC, YELLOW LED, MAGNETIC REED, -4 TO 140 DEGREE F, DC POWERED, SWITCHED/ALARM, ROUND DESIGN, U-SHAPED HOUSING, 2.5M CABLE, 36198. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, SMEO SERIES, BLOCK DESIGN, MAGNETIC REED, YELLOW LED, 1NO CONTACT, 24 VDC, 2-WIRE, 30459. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, WITH MAGNETIC REED CYLINDER SWITCH, BLOCK DESIGN, 250VAC / 200VDC, FREE OF COPPER AND PTFE, -50 A`C...120 A`C, 500 HZ, 100 MA, IP67. FREE 2 YEAR RADWELL WARRANTY...
PROXIMITY SWITCH , MAGNETIC FIELD SENSOR , 3WIRE , 10-30VDC. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SWITCH, MAGNETIC, 20MA, 30VDC, SPDT. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SWITCH, MAGNETIC, 5-30 VDC, 5 METER CABLE LENGTH,. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SWITCH, MAGNETIC, 5-30VDC, 5METERS. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SWITCH, MAGNETIC, SWITCH, SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SWITCH, MAGNETICALLY OPERATED, SOLID STATE, 300MA, 10-30VDC, PNP, IP67, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SWITCH, REED MAGNETIC, M8, 20.32 MM, SPST-NO, 10 W, 200 VDC, 0.5 A, 22 TO 28 AT. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SWITCH, SDBT SERIES, FOR T-SLOT, POSITION MEASURED, MAGNETIC HALL, PNP/NPN SWITCHABLE, 10-30 VDC, 0.3 M CABLE LENGTH, 8059120. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SWITCH, SDBT SERIES, FOR T-SLOT, POSITION MEASURED, MAGNETIC HALL, PNP/NPN SWITCHABLE, 10-30 VDC, 2.5 M CABLE, 8059121. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SWITCH, SMEO SERIES, POSITION MEASURED VARIABLE, MAGNETIC REED MEASURING PRINCIPLE, 0.2 MM REPETITION ACCURACY, CONTACT-BASED/BIPOLA R SWITCHING OUTPUT, N/O CONTACT, 500 HZ MAX. SWITCHING FREQUENCY, 1000 MA MAX. OUTPUT...
PROXIMITY SWITCHES, MAGNETICALLY OPERATED, GREY. FREE 2 YEAR RADWELL WARRANTY
RADWELL VERIFIED SUBSTITUTE Sensors & Switches JFS-01U-SUB
RED LION CONTROLS Sensors & Switches MP62TA00
REED SENSOR PROXIMITY SENSOR, MAGNETIC, 5-120VAC, 5-50VDC. FREE 2 YEAR RADWELL WARRANTY
REED SWITCH, NORMALLY OPEN, MAGNETIC, 5-30 VAC/DC, 500 HZ SWITCHING, 0.3 M PUR CABLE, M8 3-PIN CONNECTOR, IP67, (1059747), REPLACES RZN1-05ZRS-KP0. FREE 2 YEAR RADWELL WARRANTY
REED SWITCH, PROXIMITY, MAGNETIC, FOR CYLINDER, 20 FOOT CABLE. FREE 2 YEAR RADWELL WARRANTY
SCHNEIDER ELECTRIC Sensors & Switches XCS-ZP701L01M12
SENSOR, MAGNETIC CYLINDER, 6.2MM T-GROOVE, 16X20X9.2MM, 10-30 VDC, PNP NO, M8 CONNECTOR, 3PIN, IP67, ZINC DIE CAST, LED, MOUNT FROM TOP, SENSOR POSITION: CENTER, 150MA. FREE 2 YEAR RADWELL WARRANTY...
SENSOR, MAGNETIC, PREWIRED 9 FT, NPN, 6-24VDC, REPLACES 949-000-032. FREE 2 YEAR RADWELL WARRANTY
SICK Sensors & Switches MM08-60APO-ZUA
SICK Sensors & Switches MZT7-03VPS-KQ0
SICK Sensors & Switches MZT8-03VPS-KP0
SICK Sensors & Switches RE13-SA84
SICK Sensors & Switches RE21-SA05
SICK Sensors & Switches RZC1-04ZRS-KP0
SUBSTITUTE FOR JUFAN JFS-01U, MAGNETIC SWITCH, 24V, 20W, PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY
TURCK Sensors & Switches BIM-IKT-AP6X-H1141