Radwell International Datasheets for Oscillators
Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: harmonic oscillators and relaxation oscillators. Harmonic oscillators produce sine wave outputs. Relaxation oscillators produce non-sine wave outputs such as square wave, rectangular wave, and sawtooth outputs.
Oscillators: Learn more
| Product Name | Notes |
|---|---|
| (PRICE/TC), OSCILLATOR, 25MHZ, HCMOS, SMD, 7MM X 5MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC)OSCILLATOR , 20MHZ, 7 X 5MM, HCMOS; PRODUCT RANGE:FXO-HC53 SERIES; FREQUENCY NOM:20MHZ; FREQUENCY STABILITY + / -:25PPM; SUPPLY VOLTAGE NOM:3. FREE 2 YEAR RADWELL WARRANTY | |
| 22.1184MHZ XO (STANDARD) CMOS, TTL OSCILLATOR 5V ENABLE/DISABLE 4-SOJ. FREE 2 YEAR RADWELL WARRANTY | |
| 24MHZ XO (STANDARD) HCMOS, TTL OSCILLATOR 5V 14-DIP, 4 LEADS (FULL SIZE, METAL CAN) . FREE 2 YEAR RADWELL WARRANTY | |
| 25MHZ CMOS, TTL XO (STANDARD) OSCILLATOR THROUGH HOLE 5V 23MA ENABLE/DISABLE. FREE 2 YEAR RADWELL WARRANTY | |
| CMOS OUTPUT CLOCK OSCILLATOR, 20MHZ NOM DIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| CMOS OUTPUT CLOCK OSCILLATOR, 4MHZ NOM. FREE 2 YEAR RADWELL WARRANTY | |
| CRYSTAL CLOCK OSCILLATORS 32.0000 MHZ. FREE 2 YEAR RADWELL WARRANTY | |
| CRYSTAL CLOCK OSCILLATORS 50.0000 MHZ. FREE 2 YEAR RADWELL WARRANTY | |
| CRYSTAL OSCILLATOR 10.000000MHZ 5V 100PPM. FREE 2 YEAR RADWELL WARRANTY | |
| CRYSTAL OSCILLATOR 18.000MHZ 5V 14PIN DIP 100PPM. FREE 2 YEAR RADWELL WARRANTY | |
| CRYSTAL OSCILLATOR, 3.6864MHZ,TTL OSCILLATOR 5V, DIP, 4 LEADS FULL SIZE, METAL CAN. FREE 2 YEAR RADWELL WARRANTY | |
| CRYSTAL OSCILLATOR, 4.194304 MHZ, 12 PF, T/H HC49/U. FREE 2 YEAR RADWELL WARRANTY | |
| CRYSTAL OSCILLATOR, XO, 11.0592MHZ, 5V, TTL, 14-DIP, 4 LEADS, FULL SIZE, METAL CAN, 13.2X20.86 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CRYSTAL OSCILLATOR, XO, 8.0000MHZ, CMOS, TTL, SOJ-4 . FREE 2 YEAR RADWELL WARRANTY | |
| CRYSTAL, 32 MHZ, XO (STANDARD), HCMOS, OSCILLATOR, 5V, ENABLE/DISABLE, 4-SMD, NO LEAD, CUT TAPE. FREE 2 YEAR RADWELL WARRANTY | |
| CRYSTALS, OSCILLATORS, RESONATORS, 16MHZ, 220 OHMS, TEMPERATURE RANGE; -10 C TO 70 C, MHZ CRYSTAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BATTERY AND CRYSTAL IC, 2.8 VOLT NOMINAL, LI-ION, 120MAH, 32.768 KHZ OSCILLATOR, 12.5PF. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CMOS/TTL OUTPUT CLOCK OSCILLATOR, 15.36MHZ NOM, SMD-4, C: +/-100PPM (0.01%)(STD. STABILITY)/ -20~70C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CMOS/TTL OUTPUT CLOCK OSCILLATOR, 15.36MHZ NOM, SMD-4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CMOS/TTL OUTPUT CLOCK OSCILLATOR, 20MHZ NOM, SMD-4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CMOS/TTL OUTPUT CLOCK OSCILLATOR, 25MHZ NOM, SMD-4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CMOS/TTL OUTPUT CLOCK OSCILLATOR, 2MHZ NOM, SMD-4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CRYSTAL 9.8300MHZ, CMOS, TTL OSCILLATOR, 5V, ENABLE/DISABLE, 14-DIP, 4 LEADS (FULL SIZE). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CRYSTAL OSCILLATOR . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CRYSTAL OSCILLATOR, 11.0592MHZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CRYSTAL OSCILLATOR, 15 MHZ, 4 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CRYSTAL OSCILLATOR, 25.175 MHZ, C: +/-100PPM (0.01%)(STD. STABILITY)/ -20~70C, SMD-4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CRYSTAL OSCILLATOR, 32.0000MHZ, SMD-4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CRYSTAL OSCILLATOR, 8MHZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CRYSTAL OSCILLATOR, OCXO AMP TEMP CONTROL, 100MHZ REF X05051-001. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CRYSTAL, XO (STANDARD), CMOS OSCILLATOR, 5V, ENABLE/DISABLE, 8-DIP, 4 LEADS (HALF SIZE). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OSCILLATOR, 1 FUNC, 1MHZ, 8-26V, 8MA, DIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OSCILLATOR, 1.025MHZ MIN, 26MHZ MAX, 15.36MHZ NOM, SMD-4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OSCILLATOR, 2.4576M. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OSCILLATOR, CRYSTAL, 18PF, 200OHMS, 12.5X4.6MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OSCILLATOR, OUTPUT CLOCK, CMOS, 300C SERIES, DUAL OUTPUT, 16 MHZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OSCILLATORS, CRYSTAL, 4.9152MHZ, 4 PIN THROUGH HOLE, FULL SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RESONATOR M CRYSTAL OSCILLATOR, FOR CODING PRINTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOJ-HIGH FREQUENCY CRYSTAL OSCILLATOR, CMOS/TTL, OUTPUT CLOCK, 7.3728 MHZ. FREE 2 YEAR RADWELL WARRANTY | |
| HOUSING COVER AND ADAPTER FOR OSCILLATORS E14, E15 ,E17, E18, TWO WIRE, YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| INTEGRATED CIRCUIT, DUAL, VOLTAGE CONTROLLED, OSCILLATOR, 16 LEAD, PLASTIC, DIP. FREE 2 YEAR RADWELL WARRANTY | |
| MIN QTY 120 OSCILLATOR; FREQUENCY:16MHZ; FREQUENCY TOLERANCE:± 100PPM; LOAD CAPACITANCE:50PF; SUPPLY VOLTAGE:5V; CRYSTAL TERMINALS:THROUGH HOLE; LEAD. FREE 2 YEAR RADWELL WARRANTY | |
| OSCILLATOR 70MA 5V 30MHZ. FREE 2 YEAR RADWELL WARRANTY | |
| OSCILLATOR FOR A CLOCK DIP8 5V13.2X13.2MM. FREE 2 YEAR RADWELL WARRANTY | |
| OSCILLATOR PROGRAMABLE. FREE 2 YEAR RADWELL WARRANTY | |
| OSCILLATOR, 16 MHZ, 5 V, 14-DIP, 4 LEADS, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| OSCILLATOR, 20MHZ, DIP-4, HCMOS / TTL, FULL PACK. FREE 2 YEAR RADWELL WARRANTY | |
| OSCILLATOR, 25MHZ, DIP-4, HCMOS / TTL, 8-DIP, 4 LEADS HALF SIZE, METAL CAN,12.70MM X 12.70MM). FREE 2 YEAR RADWELL WARRANTY | |
| OSCILLATOR, 50MHZ, DIP-4, HCMOS / TTL, FREQUENCY NOM:50MHZ, FREQUENCY STABILITY + / -:30PPM, OSCILLATOR CASE:THROUGH HOLE, 12.7MM X 12.7MM, SUPPLY VOLTAGE NOM:5V, PRODUCT RANGE:ACH SERIES, OPERATING TEMPERATURE MIN:-20°C, ROHS COMPLIANT:... | |
| OSCILLATOR, 64 MHZ, ECS-2100, XO TYPE, 77 MA, 8-DIP. FREE 2 YEAR RADWELL WARRANTY | |
| OSCILLATOR, 8MHZ, DIP-4, HCMOS / TTL, FULL PACK. FREE 2 YEAR RADWELL WARRANTY | |
| OSCILLATOR, CMOS/TTL, OUTPUT CLOCK, 8MHZ NOM. FREE 2 YEAR RADWELL WARRANTY | |
| OSCILLATOR, DEMODULATOR, LVDT. FREE 2 YEAR RADWELL WARRANTY | |
| OSCILLATOR, STANDARD CLOCK, 12.288 MHZ FREQUENCY, 50 PPM STABILITY, 50 PF CAPACITANCE, 4.5~5.5 V, 20 MA, CMOS OUTPUT, SMD/SMT TERMINATION, 7 MM X 5 MM. FREE 2 YEAR RADWELL WARRANTY... | |
| OSCILLATOR, VOLTAGE CONTROLLED, 0.00000001MHZ MIN, 1MHZ MAX, DIP-14. FREE 2 YEAR RADWELL WARRANTY | |
| OSCILLATOR. FREE 2 YEAR RADWELL WARRANTY | |
| PISTON OSCILLATOR, VIBRATOR, PNEUMATIC LINEAR. FREE 2 YEAR RADWELL WARRANTY | |
| SNAPHAT BATTERY & CRYSTAL, 2.8V NOMINAL, LI-ION, 120MAH, 32.768KHZ OSCILLATOR, 12.5PF LOAD, SOIC-4. FREE 2 YEAR RADWELL WARRANTY | |
| ST MICRO Components M4T32-BR12SH1 | |
| ST MICRO Components M4T32-BR12SH6 | |
| STANDARD CLOCK OSCILLATOR, 1.8432MHZ, 3.3V, 15PF, 50PPM, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD CLOCK OSCILLATOR, 10MHZ, 5V, 30PF, 50PPM , 7.5X5X1.7MM. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD CLOCK OSCILLATORS, SERIES MXO45, 1 MHZ, HYBRID CIRCUIT, DIP-14, 100 PPM, 50 PF, 4.5/5.5V, RADIAL, 10MA. FREE 2 YEAR RADWELL WARRANTY | |
| TTL OSCILLATOR, 4.9152MHZ, XO, 5V, 14-DIP, 4 LEADS (FULL SIZE, METAL CAN). FREE 2 YEAR RADWELL WARRANTY | |
| TV SYNC SEPARATOR, HORIZONTAL OSCILLATOR, AFC, 16 PIN DIP. FREE 2 YEAR RADWELL WARRANTY | |
| XTAL, 80 MHZ, XO (STANDARD) CMOS, TTL OSCILLATOR 3.3V ENABLE/DISABLE 4-SOJ, 5.08MM PITCH. FREE 2 YEAR RADWELL WARRANTY |