STMicroelectronics, Inc. 1kV 1.85A 8.5 Ohm DPAK MOSFET Transistor STD2NK100Z

Description
1kV N-Ch MOSFET, 1.85A, 8.5 Ohm Rds(on), DPAK Product overview: STD2NK100Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kV, 1.85A, 8.5 Ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1kV, 1.85A, 8.5 Ohm, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD2NK100Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1kV N-Ch MOSFET, 1.85A, 8.5 Ohm Rds(on), DPAK Product overview: STD2NK100Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kV, 1.85A, 8.5 Ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1kV, 1.85A, 8.5 Ohm, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD2NK100Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1kV 1.85A 8.5 Ohm DPAK MOSFET Transistor
278-STD2NK100Z
1kV 1.85A 8.5 Ohm DPAK MOSFET Transistor 278-STD2NK100Z
1kV N-Ch MOSFET, 1.85A, 8.5 Ohm Rds(on), DPAK Product overview: STD2NK100Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kV, 1.85A, 8.5 Ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1kV, 1.85A, 8.5 Ohm, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD2NK100Z can be used for catalog matching and distributor lookup.

1kV N-Ch MOSFET, 1.85A, 8.5 Ohm Rds(on), DPAK Product overview: STD2NK100Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kV, 1.85A, 8.5 Ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1kV, 1.85A, 8.5 Ohm, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD2NK100Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD2NK100Z - 031128-STD2NK100Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD2NK100Z
031128-STD2NK100Z
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD2NK100Z 031128-STD2NK100Z
Manufacturer: STMicroelectronics Win Source Part Number: 031128-STD2NK100Z Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 70W (Tc) Family Name: STD2NK100Z Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 1000V (1kV) Continuous Drain Current at 25°C: 1.85A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 16nC @ 10V Max Input Capacitance: 499pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 8.5 Ohm @ 900mA, 10V Alternative Parts (Cross-Reference): TSM2N100CP ROG; AP02N90H; TSM3N90CP ROG; Introduction Date: May 17, 2007 ECCN: EAR99 Country of Origin: China Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031128-STD2NK100Z
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 70W (Tc)
Family Name: STD2NK100Z
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 1000V (1kV)
Continuous Drain Current at 25°C: 1.85A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 16nC @ 10V
Max Input Capacitance: 499pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 8.5 Ohm @ 900mA, 10V
Alternative Parts (Cross-Reference): TSM2N100CP ROG; AP02N90H; TSM3N90CP ROG;
Introduction Date: May 17, 2007
ECCN: EAR99
Country of Origin: China
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 151902P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151902P
MOSFETs 151902P
1000V N-channel MOSFET

1000V N-channel MOSFET

Supplier's Site
MOSFETs - 151901 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151901
MOSFETs 151901
1000V N-channel MOSFET

1000V N-channel MOSFET

Supplier's Site
MOSFETs - 151902 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151902
MOSFETs 151902
1000V N-channel MOSFET

1000V N-channel MOSFET

Supplier's Site
Single FETs, MOSFETs - 497-7964-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-7964-1-ND
Single FETs, MOSFETs 497-7964-1-ND
N-Channel 1000V 1.85A (Tc) 70W (Tc) Surface Mount DPAK

N-Channel 1000V 1.85A (Tc) 70W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-7964-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-7964-6-ND
Single FETs, MOSFETs 497-7964-6-ND
N-Channel 1000V 1.85A (Tc) 70W (Tc) Surface Mount DPAK

N-Channel 1000V 1.85A (Tc) 70W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-7964-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-7964-2-ND
Single FETs, MOSFETs 497-7964-2-ND
N-Channel 1000V 1.85A (Tc) 70W (Tc) Surface Mount DPAK

N-Channel 1000V 1.85A (Tc) 70W (Tc) Surface Mount DPAK

Buy Now Datasheet
Transistor - 38972649 - Radwell International
Willingboro, NJ, United States
Transistor
38972649
Transistor 38972649
POWER FIELD-EFFECT TRANSISTOR, 1.85A I(D), 1000V, 8.5OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252, DPAK-3. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 1.85A I(D), 1000V, 8.5OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252, DPAK-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD2NK100Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD2NK100Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD2NK100Z
MOSFET N-CH 1000V 1.85A DPAK

MOSFET N-CH 1000V 1.85A DPAK

Supplier's Site
Single FETs, MOSFETs - STD2NK100Z - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD2NK100Z
Single FETs, MOSFETs STD2NK100Z
MOSFET N-CH 1000V 1.85A DPAK

MOSFET N-CH 1000V 1.85A DPAK

Supplier's Site Datasheet
Mosfet, N Ch, 1Kv, 1.85A, To-252; Channel Type Stmicroelectronics - 57P0737 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 1Kv, 1.85A, To-252; Channel Type Stmicroelectronics
57P0737
Mosfet, N Ch, 1Kv, 1.85A, To-252; Channel Type Stmicroelectronics 57P0737
MOSFET, N CH, 1KV, 1.85A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:1kV; Continuous Drain Current Id:1.85A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

MOSFET, N CH, 1KV, 1.85A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:1kV; Continuous Drain Current Id:1.85A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Channel 1000V Zener SuperMESH

MOSFET N-Channel 1000V Zener SuperMESH

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey Radwell International Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STD2NK100Z 031128-STD2NK100Z 151902P 497-7964-1-ND 38972649 STD2NK100Z STD2NK100Z 57P0737 STD2NK100Z
Product Name 1kV 1.85A 8.5 Ohm DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD2NK100Z MOSFETs Single FETs, MOSFETs Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N Ch, 1Kv, 1.85A, To-252; Channel Type Stmicroelectronics MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 70000 milliwatts 70000 milliwatts 70000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120040K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7303QTR - 1020723-AUIRF7303QTR - Win Source Electronics
Specs
Polarity N-Channel
V(BR)DSS 30 volts
PD 2400 milliwatts
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SC2688-AZ - 906351-2SC2688-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details