60V N-Ch MOSFET, 38A, 28mR RdsOn, TO-220 Product overview: STP45NF06 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 38A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 38A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP45NF06 can be used for catalog matching and distributor lookup.
N-Channel 60V 38A (Tc) 80W (Tc) Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 054266-STP45NF06
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 80W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 38A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 58nC @ 10V
Max Input Capacitance: 980pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 28 mOhm @ 19A, 10V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
MOSFET TRANSISTOR, N CHANNEL, 26 AMP, 60 V, 28 MOHM, 10 V, 3 V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
MOSFET N-CH 60V 38A TO220AB
MOSFET N-CH 60V 38A TO220AB
MOSFET Transistor, N Channel, 26 A, 60 V, 28 mohm, 10 V, 3 V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Win Source Electronics | Radwell International | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-STP45NF06 | 497-3189-5-ND | 4857658 | 054266-STP45NF06 | 16463301 | STP45NF06 | STP45NF06 | 26M3698 | STP45NF06 |
| Product Name | 60V 38A TO-220 MOSFET Transistor | Single FETs, MOSFETs | MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP45NF06 | Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet Transistor, N Channel, 26 A, 60 V, 28 Mohm, 10 V, 3 V Rohs Compliant Stmicroelectronics | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | N-Channel | |||
| PD | 80000 milliwatts | 80000 milliwatts | 80000 milliwatts | ||||||
| TJ | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) | ||||||
| Package Type | TO-220; TO-220-3 | TO-220; To-220 | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-3 | |||
| MOSFET Operating Mode | Enhancement |