Radwell International Datasheets for Hydraulic Motors

Hydraulic motors are powered by pressurized hydraulic fluid and transfer rotational kinetic energy to mechanical devices.
Hydraulic Motors: Learn more

Product Name Notes
(WF1011019), ORBITAL MOTOR 4 BOLT A SQUARE FLANGE, 1" WOODRUFF KEYED SHAFT, MANIFOLD PORTS 4X5/16-18, ; 100 CC (6.10); 0.51" (13MM) WIDTH, NO CASE DRAIN (7/16-20 O'RING PLUGGED), ; BLACK...
363 PISTON PUMP, HYDRAULIC MOTOR. FREE 2 YEAR RADWELL WARRANTY
394 AIR ASSEMBLY TOOL PART, ROTOR PINION. FREE 2 YEAR RADWELL WARRANTY
394 AIR ASSEMBLY TOOL PART, ROTOR. FREE 2 YEAR RADWELL WARRANTY
AC MOTOR. FREE 2 YEAR RADWELL WARRANTY
BLOWER MOTOR, 1/4HP, 1 PHASE, CLOCKWISE LEAD END ROTATION, 208-230 VOLTS, 1075 RPM, 1.6 AMPS, VERTICAL SHAFT UP, 1/2 INCH SHAFT DIAMETER, 2-1/2 INCH SHAFT LENGTH, 60HZ. FREE 2 YEAR...
BONFIGLIOLI Hydraulics VF 30 F1 7 P63 B14 B3
BONFIGLIOLI, W63-U-HSRB, W63UHSRB, GEAR BOX. FREE 2 YEAR RADWELL WARRANTY
BUCHER HYDRAULICS Hydraulics 08053
BUCHER HYDRAULICS Hydraulics 500205008053
BUCHER HYDRAULICS Hydraulics K08053
CHAR LYNN Hydraulics 101-1043-009
DANFOSS Hydraulics 151G0005
DC MOTOR, 12 V, 3 INCH, 1 TERMINAL, ELECTRIC. FREE 2 YEAR RADWELL WARRANTY
DIRT AND WATER SEAL, 3/16 INCH LENGTH, 1-1/2 OUTSIDE DIAMETER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BEAR REDUCER, RIGHT ANGLE, KEYWAY SHAFT, POS BO3. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRUSHLESS SERVO MOTOR, 3000RPM, 180V, 8.5 AMP, 1.73KW, 7.5NM CONTINUOUS / 25NM PEAK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRUSHLESS SERVO MOTOR, BRUSHLESS, 4600RPM, 350V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DC MOTOR, BRUSHLESS SIZE 34, 24 VDC, 2.19 NM PEAK TORQUE, 0.4237 NM RATED TORQUE, 16.98 AMP, 361 W, 8130 RPM, LEAD TERMINATION, HALL EFFECT FEEDBACK, W...
DISCONTINUED BY MANUFACTURER, GEAR WORM REDUCER, B3 MOUNTING POSITION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC MOTOR, 1/4 INCH KEYWAY, 1 INCH SHAFT, DUAL ROTATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC MOTOR, 1450 RPM, 1 IN SHAFT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTOR, OUTPUT: 1 HP, TORQUE: 1.51 LB.FT, VOLTAGE: 208-230/460 V, FRAME: W56J, RPM: 3435, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTOR, ROLLER STATOR, HYDRAULIC, SERIES RS, 5.4 CUBIC INCH/REV DISP, REVERSIBLE, 1750-2000 PSI, 1300 IN/LB TORQUE, 420-580 RPM, 10 GPM FLOW RATE, 2 BOLT SAE A MOUNT,...
DISCONTINUED BY MANUFACTURER, PRESSURE SWITCH, VACUUM CONTROL, COPPER ALLOY BELLOWS, 2 CIRCUIT CONTACT BLOCK, SPDT, 200 PSI MAX, 6-75 PSI, NEMA 1 / 4 / 13, WITH NEON PILOT LIGHT,...
DISCONTINUED BY MANUFACTURER, REDUCER, B3 MOUNTING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO CONTROL, BRUSHLESS, DIGITAL, FOR MOTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 180VDC, 7.5AMP, 1.29KW, 3000RPM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 325VDC, 3.81KW, 22AMP, 14NM, IP65, CLASS F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, WORM GEAR REDUCER, 130 FRAME, FOOT MOUNTED-UNDERDRIVEN, 100 GEAR RATIO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, WORM GEAR REDUCER, 1:35 RATIO, 0.33 HP. FREE 2 YEAR RADWELL WARRANTY
DUST SEAL, FOR TORQMOTOR TG SERIES MOTOR, NITRILE RUBBER. FREE 2 YEAR RADWELL WARRANTY
EFPL MOTOR - MOTION. FREE 2 YEAR RADWELL WARRANTY
GEAR MOTOR, HIGH-PERFORMANCE, COUNTER-CLOCKWISE ROTATION, SHAFT / 30.40 MM LENGTH / 19 MM DIAMETER, 2 PORT / OUTLET 1-1/16-12 UNF / INLET 7/8-14 UNF, 21.1 CC/REV, 119.5 MM LENGTH, 180...
GEAR MOTOR, STANDARD, CLOCKWISE ROTATION, CAST IRON. FREE 2 YEAR RADWELL WARRANTY
GEAR REDUCER, 0.57 INPUT HP, 720 IN-LB TORQUE, 50:1 RATIO. FREE 2 YEAR RADWELL WARRANTY
GEAR REDUCER, 100:1 RATIO, MOUNTING POSITION B6. FREE 2 YEAR RADWELL WARRANTY
HANNIFIN Hydraulics 478035
HANNIFIN Hydraulics 478036
HYDRAULIC MOTOR ASSEMBLY, 3.0CI, 1IN CORSO'N, 4BOLT. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC MOTOR ASSEMBLY, TE SERIES TORQMOTOR, SHAFT: 1 IN KEYED, ROTATION: STANDARD, MAXIMUM SPEED: 1024 REV/MIN, MAXIMUM SUPPLY PRESSURE: 200 BAR (2900 PSID), MAXIMUM PERFORMANCE: 10.4 KW (13.9 HP). FREE...
HYDRAULIC MOTOR, 1IN CYLINDRICAL SHAFT, 97.3 GEOMETRIC DISPLACEMENT, 770RPM, 3260PSI MAX. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC MOTOR, 2K DRIVE. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC MOTOR, DRIVE S-012. FREE 2 YEAR RADWELL WARRANTY
HYDRAULIC MOTOR, TORQMOTOR, TF SERIES, 81 CM3/U, 4.9 IN3/REV, SAE "A" 2 BOLT, 7/8-14 SAE, 1-1/4 INCH TAPERED, STANDARD ROTATION, BLACK PAINT. FREE 2 YEAR RADWELL WARRANTY
HYDRONIT AMERICAS Hydraulics M46C2ST05
HYDRONIT AMERICAS Hydraulics M46C2ST22
LOCKING RING, MCR5, 44 X 642 X 5. FREE 2 YEAR RADWELL WARRANTY
LUBE UNIT. FREE 2 YEAR RADWELL WARRANTY
M&S HYDRAULICS, MLHM12.5C4B, MLHM125C4B, HYDRAULIC MOTOR, 1550RPM, 5/8IN KEYWAY SHAFT. FREE 2 YEAR RADWELL WARRANTY
M4C 043 1N02 A101. FREE 2 YEAR RADWELL WARRANTY
MOOG,G404-518,G40451 8, SERVO MOTOR, 5500RPM, 325V, 8/6 ARMS, 1/35 KW, 25 DEG C,N MIN 7800, N MAX 13000 . FREE 2 YEAR RADWELL WARRANTY
MOTOR 3/1.5AMP 4POLE 230/460V 60HZ 1730RPM. FREE 2 YEAR RADWELL WARRANTY
MOTOR AC 3HP-182TYZ-208-230/4 &. FREE 2 YEAR RADWELL WARRANTY
MOTOR PUMP, ALUMINUM, 4.5-35.2CC/REV, 250BAR INLET, 6BAR BACK PRESSURE, 4000RPM. FREE 2 YEAR RADWELL WARRANTY
MOTOR, 110A SERIES, HYDRAULIC, LOW SPEED, PAINT FLAT BLACK, 1IN KEY, LSMOTR. FREE 2 YEAR RADWELL WARRANTY
MOTOR, 163 CM3/TR GEOMETRIC DISPLACEMENT, 2 BOLT SAE MOUNTING, 3/4 - 16 SAE O-RING REAR AXIAL, 1 INCH KEYED, STANDARD ROTATION. FREE 2 YEAR RADWELL WARRANTY
PUMP DIVISION Hydraulics 0900291
REDUCER, 15:1 RATIO. FREE 2 YEAR RADWELL WARRANTY
SERVO MOTOR, SERVO BRUSHLESS MOTOR, G400 SERIES, 325 VAC, 6.7 AMP, 1.8 KW. FREE 2 YEAR RADWELL WARRANTY
SLINGER, 40 X 74 X 8MM, 6MM LIP, FOR GGDCADA. FREE 2 YEAR RADWELL WARRANTY
SPEED REDUCER, GEAR BOX, SLIP-ON, 20:1 RATIO, 9 NM TORQUE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON CHAR LYNN 112-1069-006, MOTOR, DISPLACEMENT: 59.97 CID, MOUNT: 4 BOLT SAE CC, SHAFT: 1.5 STRAIGHT KEY, PORT: 1.31 SAE STAGGERED. FREE 2 YEAR RADWELL WARRANTY
TB SERIES TORQMOTOR, SMALL FRAME, LOW SPEED, MAXIMUM SPEED: 171 REV/MIN, MAXIMUM OIL FLOW (CONTINUOUS / INTERMITTENT): 45 LPM (12 GPM) / 57 LPM (15 GPM), MAXIMUM TORQUE - CONTINUOUS...
VENTOR MOTOR ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
WORM GEARBOX, VF SERIES, RATIO 1:80, FRAME 63. FREE 2 YEAR RADWELL WARRANTY