NPN BJT Power Transistor 60V 6A TO-220 3-Lead Product overview: TIP41AG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 6A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 6A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP41AG can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 60V 6A 3MHz 2W Through Hole TO-220
Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Discrete Semiconductor Products Transistors Bipolar (BJT) Single Bipolar Transistors
Package: Tube
Product Status: Active
Transistor Type: NPN
Current - Collector (Ic) (Max): 6 A
Vce Saturation (Max) @ Ib, Ic: 1.5V @ 600mA, 6A
Current - Collector Cutoff (Max): 700µA
Power - Max: 2 W
TRANS NPN 60V 6A TO220
POWER BIPOLAR TRANSISTOR, 6A I(C), 60V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
Bipolar Transistors - BJT 6A 60V 65W NPN
BIPOLAR TRANSISTOR, NPN, 60V TO-220; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; DC Collector Current:6A; Power Dissipation Pd:65W; Transistor Mounting:Through Hole; No. of Pins:3Pins; DC Current Gain hFE:75hFE RoHS Compliant: Yes
TRANSISTOR, NPN, 60V, 6A, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; Transition Frequency ft:3MHz; Power Dissipation Pd:65W; DC Collector Current:6A; DC Current Gain hFE:15hFE; Transistor Case RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 276-TIP41AG | TIP41AGOS-ND | TIP41AG | 18730821 | TIP41AG | 42K2675 | 50AC7402 | |
| Product Name | 60V 6A TO-220 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products Transistors Bipolar (BJT) Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor | Bipolar Transistors - BJT | Bipolar Transistor, Npn, 60V To-220; Transistor Polarity Onsemi | Transistor, Npn, 60V, 6A, To-220; Transistor Polarity Onsemi |
| Polarity | NPN | NPN | NPN | NPN | NPN | |||
| IC(max) | 6000 milliamps | 6000 milliamps | 6000 milliamps | |||||
| VCEO | 60 volts | 60 volts | ||||||
| VCBO | 60 volts | |||||||
| fT | 3 MHz |