onsemi Single Bipolar Transistors TIP32A

Description
Bipolar (BJT) Transistor PNP 60V 3A 3MHz 2W Through Hole TO-220-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 60V 3A 3MHz 2W Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - TIP32AFS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
TIP32AFS-ND
Single Bipolar Transistors TIP32AFS-ND
Bipolar (BJT) Transistor PNP 60V 3A 3MHz 2W Through Hole TO-220-3

Bipolar (BJT) Transistor PNP 60V 3A 3MHz 2W Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - TIP32A - 084113-TIP32A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - TIP32A
084113-TIP32A
TRANSISTORS - Transistors (BJT) - Single - TIP32A 084113-TIP32A
Manufacturer: ON Semiconductor Win Source Part Number: 084113-TIP32A Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 3MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.2V @ 375mA, 3A Collector Cut-off Current(Max): 300μA Typical Gain (hFE) (Min): 10 @ 3A, 4V Maximum Power Dissipation: 2W Alternative Parts (Cross-Reference): KSB834WYTM; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 084113-TIP32A
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.2V @ 375mA, 3A
Collector Cut-off Current(Max): 300μA
Typical Gain (hFE) (Min): 10 @ 3A, 4V
Maximum Power Dissipation: 2W
Alternative Parts (Cross-Reference): KSB834WYTM;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Transistor - 16147518 - Radwell International
Willingboro, NJ, United States
Transistor
16147518
Transistor 16147518
DARLINGTON TRANSISTOR, PNP, -60V; TRANSISTOR POLARITY:PNP; COLLECTOR EMITTER VOLTAGE V(BR)CEO:-60V; TRANSITION FREQUENCY FT:3MHZ; POWER DISSIPATION PD. FREE 2 YEAR RADWELL WARRANTY

DARLINGTON TRANSISTOR, PNP, -60V; TRANSISTOR POLARITY:PNP; COLLECTOR EMITTER VOLTAGE V(BR)CEO:-60V; TRANSITION FREQUENCY FT:3MHZ; POWER DISSIPATION PD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Radwell International
Product Category Transistors Transistors RF Transistors
Product Number TIP32AFS-ND 084113-TIP32A 16147518
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - TIP32A Transistor
Polarity PNP PNP; PNP
Unlock Full Specs
to access all available technical data