Radwell International Datasheets for Linear Position Sensors

Linear position sensors is a general search form for all linear position / displacement detection product areas.
Linear Position Sensors: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
(1714800), SENSOR, EMBEDDABLE, INDUCTIVE, 10MM RANGE, FULL THREAD, 30MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, TTL COMPATIBLE, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
(4201100), INDUCTIVE PROXIMITY SENSOR, RECTANGULAR, OPERATING VOLTAGE: 20-250 VAC/VDC, LINE FREQUENCY: 40-60 HZ, 20-320 VDC, 3-400 MA, 34 MM, EMBEDDABLE (SHIELDED), FRONT SENSING BI10F, RATED OPERATING DISTANCE(SN): 10 MM (.39...
(4207591), SENSOR, EMBEDDABLE, INDUCTIVE, 10MM RANGE, FULL THREAD, 30MM SIZE, NORMALLY OPEN, 2-WIRE AC/DC SCP, 20-250 VAC / 10-300 VDC, 400 MA, 2 LEDS, MICROFAST 1/2" MALE/METAL, STRAIGHT, 3 PIN,...
(4345400), SENSOR, EMBEDDABLE, INDUCTIVE, 10MM RANGE, FULL THREAD, 30MM SIZE, NORMALLY OPEN, 2-WIRE AC/DC, 20-250 VAC / 10-300 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
(4346400), SENSOR, EMBEDDABLE, INDUCTIVE, 10MM RANGE, FULL THREAD, 30MM SIZE, RIGHT-ANGLE TERMINAL CHAMBER, NORMALLY OPEN, 2-WIRE, 20-250 VAC / 10-300 VDC, 2 LEDS. FREE 2 YEAR RADWELL WARRANTY
(43722), SENSOR, EMBEDDABLE, INDUCTIVE, 10MM RANGE, FULL THREAD, 30MM SIZE, NORMALLY OPEN, 2-WIRE AC/DC, 20-250 VAC / 10-300 VDC, 1 LED, MINIFAST 7/8" MALE/METAL, STRAIGHT, 3 PIN, STANDARD. FREE 2...
(4372298), SENSOR, EMBEDDABLE, INDUCTIVE, 10MM RANGE, FULL THREAD, 30MM SIZE, NORMALLY OPEN, 2-WIRE AC/DC, 20-250 VAC / 10-300 VDC, 1 LED, MICROFAST 1/2" MALE/METAL, STRAIGHT, 3 PIN, STANDARD. FREE 2...
(4373390), SENSOR, EMBEDDABLE, INDUCTIVE, 10MM RANGE, FULL THREAD, 30MM SIZE, NORMALLY CLOSED, 2-WIRE AC/DC, 20-250 VAC / 10-300 VDC, 1 LED, MICROFAST 1/2" MALE/METAL, STRAIGHT, 3 PIN, STANDARD. FREE 2...
(46147080), SENSOR, STAINLESS STEEL FACE, EMBEDDABLE, INDUCTIVE, 10MM RANGE, FULL THREAD, PTFE COATED, 18MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD.
(4614716), SENSOR, STAINLESS STEEL FACE, EMBEDDABLE, INDUCTIVE, 10MM RANGE, FULL THREAD, 18MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD. FREE 2...
(4647400), SENSOR, EMBEDDABLE, INDUCTIVE, 10MM RANGE, FULL THREAD, 30MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
(4648410), SENSOR, EMBEDDABLE, INDUCTIVE, 10MM RANGE, FULL THREAD, 30MM SIZE, RIGHT-ANGLE TERMINAL CHAMBER, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 2 LEDS. FREE 2 YEAR RADWELL WARRANTY
(46965), SENSOR, EMBEDDABLE, INDUCTIVE, 10MM RANGE, FULL THREADING, 30MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, MINIFAST 7/8" MALE/METAL, STRAIGHT, 4 PIN, STANDARD. FREE 2 YEAR RADWELL WARRANTY...
(46969), SENSOR, EMBEDDABLE, INDUCTIVE, 10MM RANGE, FULL THREAD, 30MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-65 VDC, 1 LED, MINIFAST 7/8" MALE/METAL, 90 DEGREE W/ADAPTER. FREE 2 YEAR RADWELL WARRANTY
(BES0005) INDUCTIVE SENSOR, 6.5 X 30 MM, CONNECTOR, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=4 MM, NON-FLUSH. FREE 2 YEAR RADWELL WARRANTY
(BES001Y) INDUCTIVE SENSOR, 8 X 50 MM, CONNECTOR, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=2 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY
(BES0047) INDUCTIVE SENSOR, 12 X 43 MM, CABLE, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=3 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY
(BES004P) INDUCTIVE SENSOR, 12 X 43 MM, CABLE, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=3 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY
(BES005Y) INDUCTIVE SENSOR, 12 X 53 MM, 5.0 METER CABLE, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=2 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY
(BES007C) INDUCTIVE SENSOR, 18 X 56 MM, CABLE, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=5 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY
(BES00CY) INDUCTIVE SENSOR, 12 X 33 MM, CABLE, NORMALLY CLOSED (NC), RATED OPERATING DISTANCE SN=2 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY
(BES00FM) INDUCTIVE SENSOR, 12 X 53 MM, CABLE, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=4 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY
(BES00HP) INDUCTIVE SENSOR, 5 X 41 MM, CONNECTOR, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=1.5 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY
(BES00JZ) INDUCTIVE SENSOR, 4 X 27 MM, CABLE WITH CONNECTOR, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=1.5 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY
(BES00K1) INDUCTIVE SENSOR, 4 X 27 MM, CABLE, NORMALLY CLOSED (NC), RATED OPERATING DISTANCE SN=0.8 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY
(BES00K7) INDUCTIVE SENSOR, 4 X 27 MM, CABLE WITH CONNECTOR, NORMALLY CLOSED (NC), RATED OPERATING DISTANCE SN=1.5 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY
(BES00KF) INDUCTIVE SENSOR, 4 X 41 MM, CONNECTOR, NORMALLY CLOSED (NC), RATED OPERATING DISTANCE SN=0.8 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY
(BES00L4) INDUCTIVE SENSOR, 5 X 27 MM, CABLE WITH CONNECTOR, NORMALLY CLOSED (NC), RATED OPERATING DISTANCE SN=1.5 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY
(BES00T6) INDUCTIVE SENSOR, 12 X 33 MM, CABLE, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=4 MM, FLUSH,CABLE, 2.00 M, PVC. FREE 2 YEAR RADWELL WARRANTY
(BES00Y0) INDUCTIVE SENSOR, 30 X 57 MM, CONNECTOR, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=15 MM, NON-FLUSH. FREE 2 YEAR RADWELL WARRANTY
(BES00Z0) INDUCTIVE SENSOR, 12 X 45 MM, CONNECTOR, NORMALLY CLOSED (NC), RATED OPERATING DISTANCE SN=4 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY
(BES00Z7) INDUCTIVE SENSOR, 6.5 X 30 MM, CABLE, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=1.5 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY
(BES00ZY) INDUCTIVE SENSOR, 6.5 X 30 MM, CABLE, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=1.5 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY
(BES018F) INDUCTIVE SENSOR, 59 X 8 X 8 MM, CONNECTOR, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=1.5 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY
(BES01AY) INDUCTIVE SENSOR, 12 X 72 MM, CABLE, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=2 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY
(BES01F5) INDUCTIVE SENSOR, 8 X 55 MM, CONNECTOR, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=1.5 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY
(BES01KP) INDUCTIVE SENSOR, 6.5 X 22.5 MM, CABLE, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=1.5 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY
(BES01LF) INDUCTIVE SENSOR, 8 X 45 MM, CABLE, NORMALLY CLOSED (NC), RATED OPERATING DISTANCE SN=1.5 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY
(BES01T8) INDUCTIVE SENSOR, 40 X 8 X 8 MM, CABLE, NORMALLY CLOSED (NC), RATED OPERATING DISTANCE SN=2 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY
(BES01U3) INDUCTIVE SENSOR, 59 X 8 X 8 MM, CONNECTOR, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=2.5 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY
(BES01Y2) INDUCTIVE SENSOR, 16 X 8 X 4.7 MM, CABLE WITH CONNECTOR, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=1.5 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY
(BES01ZH) INDUCTIVE SENSOR, 46 X 5 X 5 MM, CONNECTOR, NORMALLY CLOSED (NC), RATED OPERATING DISTANCE SN=0.8 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY
(BES027P) INDUCTIVE SENSOR, 12 X 60 MM, CABLE, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=2 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY
(BES02JJ) INDUCTIVE SENSOR, 30 X 65 MM, CONNECTOR, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=10 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY
(BES02K2) INDUCTIVE SENSOR, 12 X 65 MM, CONNECTOR, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=3 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY
(BES02M8) INDUCTIVE SENSOR, 12 X 60.5 MM, CONNECTOR, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=4 MM, NON-FLUSH. FREE 2 YEAR RADWELL WARRANTY
(BES030Y) INDUCTIVE SENSOR, 12 X 35.5 MM, CABLE, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=4 MM, NON-FLUSH. FREE 2 YEAR RADWELL WARRANTY
(BES033J) INDUCTIVE SENSOR, 30 X 20 X 10 MM, CABLE, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=2 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY
(BES044W) INDUCTIVE SENSOR, 30 X 10 X 6 MM, CABLE WITH CONNECTOR, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=3 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY
(BES0450) INDUCTIVE SENSOR, 12 X 45 MM, CONNECTOR, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=4 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY
(BES04AU) INDUCTIVE SENSOR, 30 X 100 MM, CABLE, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=10 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY
(PRICE/EA) SENSOR ACTUATOR; FOR USE WITH:HAMLIN 59065 SERIES MAGNETIC SENSORS; PRODUCT RANGE:-; ACCESSORY TYPE:ACTUATOR; FEATURES:BARREL MOUNT ;ROHS C. FREE 2 YEAR RADWELL WARRANTY
(PRICE/EA) SENSOR ACTUATOR; FOR USE WITH:HAMLIN 59105 SERIES MAGNETIC SENSORS; PRODUCT RANGE:-; ACCESSORY TYPE:ACTUATOR; CONTACT RATING:1.2A AT 200VDC. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC) HALL EFFECT LATCH, AEC-Q100, SIP-3, HALL EFFECT TYPE:LATCHING, OPERATE POINT TYP, RELEASE POINT TYP, SUPPLY VOLTAGE MIN:3V, SUPPLY VOLTAGE MAX:24V, SENSOR CASE STYLE:SIP, NO. OF PINS:3 PIN, PRODUCT RANGE,...
(RS)KIT,BC100-150,HA LF. FREE 2 YEAR RADWELL WARRANTY
1 810154 REED SWITCH NO MOV. FREE 2 YEAR RADWELL WARRANTY
104 REED, MINI-GUARD SURFACE MOUNT, NORMALLY OPEN, FLY LEAD 22/2 3FT, U ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
111 REED SWITCH, 0.5 AMP MAX, NORMALLY OPEN, JACKETED 6' SPECIAL CABLE EXIT 22/2, X ACTUATOR, WHITE HOUSING. FREE 2 YEAR RADWELL WARRANTY
111 REED, 100VA, NORMALLY OPEN, 3 AMP MAX, JACKETED 18/2 12FT, Y ACTUATOR, GREY HOUSING. FREE 2 YEAR RADWELL WARRANTY
114 REED, 250V, NORMALLY OPEN, FLY LEAD 18/2 6FT, NO ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
114 REED, 25VA, NORMALLY OPEN, 1 AMP MAX., CABLE 18/2 GREY SJTOW 21FT BACK EXIT (03-3079). FREE 2 YEAR RADWELL WARRANTY
115 REED, 25VA, N.O, 1 AMP MAX, FLYING LEAD 22/2 6FT, Y ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
126 REED, 100VA, SPDT, 3 AMP MAX, FLY LEAD 12/3 1FT, Y ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
151 REED, 100VA, DPST 2 NORMALLY OPEN, 3 AMP MAX, SJTOW 18/4 6FT, Z ACTUATOR, (151-G1). FREE 2 YEAR RADWELL WARRANTY
153 REED, 25VA, N.O, 1 AMP MAX, SJTOW 18/2 6FT, Z ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
202267, INDUCTIVE RING SENSOR EVALUATION: STATIC INTERNAL DIAMETER: 10,1MM ASSEMBLY DISTANCE TO METAL (MIN.): 5MM SERVICE VOLTAGE: 10 35V DC (SUPPLY CLASS 2) SWITCHING OUTPUT: PNP, 200MA, NO/NC NO-LOAD CURRENT...
204292, INM-300 INM-100 MINIATURE EXTENDED, INDUCTIVE PROXIMITY SENSOR. FREE 2 YEAR RADWELL WARRANTY
206592, INDUCTIVE PROXIMITY SENSOR, OPERATING PRINCIPLE: INDUCTIVE INSTALLATION TYPE: FLUSH, SWITCHING DISTANCE: 2 MM, SERVICE VOLTAGE: 10 … 30 V DC, SWITCHING OUTPUT: PNP, 200 MA, NO EVALUATION: DIGITAL DESIGN:...
213313, INDUCTIVE PROXIMITY SENSOR, OPERATING PRINCIPLE: INDUCTIVE INSTALLATION TYPE: FLUSH, SWITCHING DISTANCE: 2 MM, SERVICE VOLTAGE: 10 … 30 V DC, SWITCHING OUTPUT: PNP, 200 MA, NO EVALUATION: DIGITAL DESIGN:...
3/8"" DIA., RECESSED PRESS-FIT/. FREE 2 YEAR RADWELL WARRANTY
381 TRIAC, NORMALLY OPEN, T ACTUATOR, 1/2' NPT, CONDUIT EXIT LEFT, MAX 10 IN SERIES. FREE 2 YEAR RADWELL WARRANTY
5VDC 4PST REED RELAY. FREE 2 YEAR RADWELL WARRANTY
650-3507-378, INDUCTIVE SENSOR. FREE 2 YEAR RADWELL WARRANTY
ACCESSORY CYLINDER, MAGNETIC SENSOR, 2 WIRES, 5-120VAC, 12-48VDC, NO. FREE 2 YEAR RADWELL WARRANTY
ALLEN BRADLEY Sensors & Switches 873E-RDTT0750F4
ALTRONIC Sensors & Switches 691 118-2
AUTO SWITCH,ITEM # W5. FREE 2 YEAR RADWELL WARRANTY
BALLUFF Sensors & Switches BES 516-3007-E5-C-S49
BALLUFF Sensors & Switches BES 516-324-G-E5-C-S49
BALLUFF Sensors & Switches BES 516-325-G-E5-C-S4
BALLUFF Sensors & Switches BES 517-139-M5-H
BALLUFF Sensors & Switches BES M08MI-POC15B-BV03
BALLUFF Sensors & Switches BES M12EL-PSC20B-S04G-M0 1
BALLUFF Sensors & Switches BES M12ME-PSC40B-S04G-00 3
BALLUFF Sensors & Switches BES M12MH-UST40B-S21G
BALLUFF Sensors & Switches BES M18MG-PSC16F-S04G
BALLUFF Sensors & Switches BES M30MG1-PSC40F-S04G
BALLUFF Sensors & Switches BES Q40KFU-PAC20B-S04G
BALLUFF Sensors & Switches BES Q40KU-UPU40F-KN05
BALLUFF Sensors & Switches BES516-372-G-E5-C-S4 9
BERNSTEIN AG Sensors & Switches 6316306248
BERNSTEIN AG Sensors & Switches 6410399337
BERNSTEIN AG, 650.2990.005, 6502990005,KIB-E50PS /005-KLSM8. FREE 2 YEAR RADWELL WARRANTY
BES00K2, INDUCTIVE SENSOR, 4 X 27 MM, CABLE, NORMALLY CLOSED (NC), RATED OPERATING DISTANCE SN=0.8 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY
BES01JW, INDUCTIVE SENSOR, 18 X 83 MM, CONNECTOR, NORMALLY CLOSED, OPERATING DISTANCE SN=5 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY
BES023P, INDUCTIVE SENSOR, 80 X 80 X 40 MM, SCREW TERMINAL, NORMALLY OPEN/NORMALLY CLOSED (NO/NC), OPERATING DISTANCE SN=40 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY
BES02K6, PROXIMITY SENSOR, INDUCTIVE, 12 X 65 MM, 4 PIN CONNECTOR, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=8 MM, NON-FLUSH. FREE 2 YEAR RADWELL WARRANTY
BES05ZL, INDUCTIVE SENSOR, NON-POLARIZED NORMALLY OPEN (NO), BRASS, CHROME-PLATED, PBTP, CONNECTOR, 1/2"-20 UNF-2A-MALE, 3-PIN, IP67. FREE 2 YEAR RADWELL WARRANTY
CONTACT BLOCK REED SWITCH N.C. .25AMP 125VDC. FREE 2 YEAR RADWELL WARRANTY
CONTACT BLOCK REED SWITCH, 1NO,. FREE 2 YEAR RADWELL WARRANTY
CONTACT SENSOR, MAGNETIC CONTACT, SURFACE MOUNT, W/LEADS, SURGE PROTECTION, WHITE, 1.8 METER CABLE, (PRICE/PAIR). FREE 2 YEAR RADWELL WARRANTY
CONTROL MONITOR, PHARMA II, HALL EFFECT SWITCH, DEVICENET COMMUNICATION, SOLENOID, MICRO-EURO CONNECTOR, IP55. FREE 2 YEAR RADWELL WARRANTY
CYLINDER POSITION SENSOR, QUICK DISCONNECT, PNP, 0.2 AMP, 5/28 VDC, 4.8 W MAX, 3 PIN, 6 IN PIGTAIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURE, , REED SWITCH, SOLID STATE, 50 MA, 4.5-30 VDC, PNP/NPN, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 06/30/2014, PROXIMITY SENSOR DC M30 2500MM NO PNP MICRO QD PIGTAIL,PROXIMITY SENSOR, PLASTIC BARREL, NON-PROGRAMMABLE, PNP SINGLE NO, 30MM DIAMETER, 300MM TO 2500MM SENSING DISTANCE, MICRO QUICK-DISCONNECT...
DISCONTINUED BY MANUFACTURER 06/30/2014, PROXIMITY SENSOR, PLASTIC BARREL, NON-PROGRAMMABLE, PNP SINGLE NO, 18MM DIAMETER, 100MM TO 600MM SENSING DISTANCE, 4 PIN MICRO QD PIGTAIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 07/01/2012, INDUCTIVE SENSOR, SIMATIC PXI220, 4 MM SENSING RANGE, 15-34 VDC, 200 MA, M12 THREAD, M12 CONNECTOR, TYPE E/F, NICKEL PLATED BRASS, IP67. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER 07/01/2012, INDUCTIVE SENSOR, SIMATIC PXI320, 4 MM SENSING RANGE, 20-320 VDC, 20-265 VAC, 200 MA, M12 THREAD, M12 CONNECTOR, TYPE E/F, NICKEL PLATED BRASS, IP67. FREE 2...
DISCONTINUED BY MANUFACTURER SINCE: 01.07.2012, INDUCTIVE SENSOR,15-34 VDC, M18, 2-WIRE, SN = 8MM, NOT FLUSH 25 MA, IP67 M12 CONNECTOR, TYPE E, F NICKEL-PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER SINCE: 01/07/2012, INDUCTIVE SENSOR, SIMATIC PXI220, M8, 2-WIRE, SN: 1MM, 15-34 VDC, FLUSH, 25 MA, PNP, 2M CABLE, IP67. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER SINCE: 01/07/2012, INDUCTIVE SENSOR, SIMATIC PXI430 M8, 3-WIRE, PNP, 200 MA, 10...30 VDC, SN=5 MM, FLUSH, CABLE LENGTH: 2M, IP67. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, (BES027Z) INDUCTIVE SENSOR, 12 X 60 MM, CABLE, NORMALLY CLOSED (NC), RATED OPERATING DISTANCE SN=2 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, (BES02WJ) INDUCTIVE SENSOR, 12 X 45 MM, CONNECTOR, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=10 MM, NON-FLUSH, REPLACEMENT IS BES M12MF1-NSC10F-S04G. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, B8 SENSOR KIT, INDUCTIVE SENSING, CONNECTS W/ M12 PLUG, FOR 82L32/40-1, FOR USE WITH 82U50 POWER CLAMPS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAM SWITCH, MAGNETIC, LAT 100 FT, 3 WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL SWITCH, ON/OFF, 22MM, BLACK KNOB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CYLINDER REED SWITCH 120V 0.5AMP 10WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRY REED RELAY; COIL VOLTAGE VDC NOM:5V; NO. OF POLES:1; CONTACTS:SPST; RELAY MOUNTING:PC BOARD; CARRY CURRENT:1A; CONTACT CARRYING POWER:. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DYNAMIC EXPLOSION DETECTOR, SMARTDS, 10-30 V, 1.5 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRONIC SENSOR, LED, SOURCING PNP 6-24VDC, PREWIRED 9 FOOT CABLE, REPLACED BY 9D49-000-331-08. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HALL EFFECT SENSOR, 4MT MIN, 49.5MT MAX, 0.40V, SQUARE, THROUGH HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HALL EFFECT SWITCH, 4.5-24 VDC, IP67. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HALL EFFECT SWITCH, 6-24 VDC, PNP SOURCING, 3 WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HALL SWITCH SENSOR, SIZE 9 MODELS, 19 X 90 -19 X 91MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUCTIVE PROXIMITY SENSOR, 15-34 VDC, NO/NC, 0.2A - SN1 = 2MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR BASE, SCREW TERMINALS, P1 BASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, (BES028N), 18 X 61.5 MM, CABLE, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=5 MM, 20-250 VAC/DC, FLUSH, -25 TO +70 DEGREE C, IP67. FREE 2...
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, 10-30 VDC, 200 MA, THREADED, 4-PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, 18 X 45.5 MM, CABLE, NORMALLY CLOSED (NC), 8 MM RATED OPERATING DISTANCE, NON-FLUSH, 200 HZ SWITCHING FREQUENCY, 10-30 VDC, (BES00LJ). FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, 18 X 83 MM, M18X1 STYLE, 16 MM RANGE, PNP; N/O SWITCHING OUTPUT, 80 HZ SWITCHING FREQUENCY, 10-55 VDC, IP68, BES01HW. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, 30 VDC, 4 WIRE, PNP, (552875). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, 4 PIN MALE, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, 4 PIN, 5-24 VDC, NAMUR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, 5 MM RANGE, M18X1, 10-30 VDC, NPN, NORMALLY OPEN, 500 HZ, FLUSH MOUNTING, 5 M PVC CABLE, IP68, (BES01FW), RECOMMENDED ALTERNATIVE: BES M18MP-NSC50B-BV05. FREE 2...
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, M30, NON-FLUSH, 15 MM RANGE, NORMALLY OPEN, 100 HZ, 1/2"-20 UNF MALE CONNECTOR, 20-250 VAC/DC SUPPLY, IP67, (BES02AA), (SUGGESTED REPLACEMENT: BES M30MF2-UST10B-S21G). FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, MULTIPLE LIMIT SWITCH W/ MECHANICAL SENSOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INFRARED SESOR, IR 1.0, 8-36VDC, 250MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LEVEL ANALYZER, MECHANICAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SENSOR, 5-30 VDC, DIGITAL OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SENSOR, PNP, 5-24 VDC, 7-14 MA, SOURCING NORMALLY OPEN, GREEN LED, REVERSE POLARITY/ SURGE ABSORBER, SILVER HOUSING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LONG RANGE INDUCTIVE PROXIMITY SWITCH, M12X1, PNP-NO, M12 CONNECTOR, FLUSH SN = 4 MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAGNETIC FIELD SENSOR, HALL EFFECT SENSOR DOOR INTERRUPT SENSOR TAMPER RESISTANT MAGNETIC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAGNETIC FIELD SENSOR,93-132VAC,500 MA,SWITCHING FUNCTION NORMALLY OPEN,QUICK DISCONNECT, NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAGNETIC POSITION DETECTOR, WITH SUPPORT, MODEL WITH LAMP REED SWITCH, LIGHT INDICATION, PLUG-IN CONNECTOR, 12-75VDC, 12-250VAC MAX, 0.5AMP MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAGNETIC POSITION SWITCH, 0.5 AMP, 6-24V, 12 WATT MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAGNETIC SENSOR, QUICK DISCONNECT, 3 WIRE LEAD, 6-24 VDC, 0.2 AMP, REPLACED BY: 9D49-200-331-08. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAGNETIC SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PISTON POSITION SENSOR, LOW PROFILE, SOLID STATE, 1/4" 60 DEGREE DOVETAIL, ELECTRONIC SENSOR TYPE, PREWIRED 9 FT CABLE, SOURCING, PNP OUTPUT, 5-28 VDC, 0.20 AMP MAX, (SUGGESTED...
DISCONTINUED BY MANUFACTURER, POSITION SWITCH, TRIAC, 5M WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PREWIRED, 9 FT, MAGNETIC SENSOR, 5-120 VDC/VAC, 0.03 AMP MAX, 4 WATT MAX, 2.0 VOLT. DROP, REPLACED BY 9D49-200-002-08. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, 10-30 VDC, 200 MA, M8 INDUCTIVE, QUASI FLUSH, 3 WIRE, NPN, 2 METER LENGTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, 10-30VDC, 200MA, 5MM RANGE, 5M. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, 2-WIRE AC/DC, IN-PORT CYLINDER POSITION SENSOR, 2MM SENSING DISTANCE, 26.0MM PROBE LENGTH, BLUE COLOR CODE, N.O. OUTPUT, MINI QD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, MAGNET ACTUATOR, 50FR SERIES, 1.40 INCH X 0.90 INCH X 0.35 INCH, 2 HOLES, 5.1 MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 10-30 VDC, 20 MA, NPN, REPLACED BY JC1HDN-5. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, HALL EFFECT, PNP, 10-30 VDC, CABLE: 6 FEET, REPLACED BY JC1HDP-5. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE, 10-30 VDC, PNP, LED INDICATOR, 200 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, QUICK DISCONNECT, 5-120 VDC/VAC, 0.03 AMP MAX, 4 WATT MAX, 2.0 VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REED LEVEL SWITCH, SENSITIVITY ADJUST, LIQUID, SURFACE MOUNT, 24 INCH LEAD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REED POSITION SWITCH, 2 WIRE, 4 WATTS MAX, NORMALLY OPEN, 1 DIGITAL OUTPUT, 5-120 VDC, SPST, 30 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REED RELAY, 1610 SERIES, 24 VDC COIL, 1.0 AMP, 15 VA, 150 VOLTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REED SWITCH, 1.5MS-ON 0-8.3MS-OFF RESPONSE TIME, 3AMP, 1NC, 65-120VAC, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REED SWITCH, 110V AC, 12/24 V DC, WITH LED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REED SWITCH, 2 POLE, LOGIC REED, 30MM CONTACT BLOCK 1 N.O. - 1 N.C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REED SWITCH, 5-240 VAC/VDC OPERATING VOLTAGE, NORMALLY OPEN SWITCHING LOGIC, 100 MA MAX SWITCHING CURRENT, WITH RED LED INDICATOR, 2-WIRE, IP67 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, REED SWITCH, 5-30 V DC, 5-120 V AC, 5M, CABLE CONTACT, REPLACES AX105. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REED SWITCH, 50 MA, 4.5-30VDC, 5METER LEAD, REPLACED BY JC1RDU-5. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REED SWITCH, AC/DC REED, QUICK CONNECT, 3 PIN, 10-30 V DC REED SENSOR, IP67, 2.5 W MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REED SWITCH, GENERATION 2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REED SWITCH, HALL EFFECT, W/ LED, 6-24 VAC, .5 AMP, 12 WATT, 3 WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REED SWITCH, INDUCTIVE SENSORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REED SWITCH, MAGNETICMALE, 3PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REED SWITCH, MINI, W/ROLLER PLUNGER, 9FT CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REED SWITCH, NPN OR PNP, 4.5-24 VDC, QUICK CONNECT, WHITE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REED SWITCH, NPN SINK OR PNP SOURCE,4.5-24 V DC, 6 FT CABLE, REPLACED BY 17502-2-06. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REED SWITCH/MAGNETIC SENSOR, 10W MAX, 240VAC, 5AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REED/HALL EFFECT SWITCH, 4.5/24VDC, 100MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RTD SENSORS, 4-20 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR FOR PNEUMATIC CYLINDER, C3M, C4M, 2METER CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR, EMBEDDABLE, INDUCTIVE, 0.8MM RANGE, SMOOTH, 4MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, PICOFAST MALE/METAL, STRAIGHT W/ADAPTER, 3 PIN, STANDARD. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, SENSOR, ULTRASONIC, SELF-CONTAINED, 3WIRE, RANGE-3-79INCH, 1INCH NPT, MALE, 2.5W, 12-28VDC, (125604-0001). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR,18X1MM X 53MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SET POINT MODULE, SOURCE 4.5-24 VDC, 3 OUTPUTS, INPUT: +18-24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE REED SENSOR, 4.5-24VDC, 3-WIRE, LED INDICATOR, 1.8M LENGTH CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEEL DOOR SWITCH SET, RECESSED MAGNETIC CONTACT, DPDT, STANDARD GAP UP TO 1/2", 3/4" DIAMETER, 175 V DC MAX SWITCHING VOLTAGE, 0.250 AMP MAX SWITCHING CURRENT. FREE...
DISCONTINUED BY MANUFACTURER, SWITCH, INPUT: 6 - 24 VDC, 2 METER CABLE, LOAD: 20MA MAX.. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SWITCH, SQUARE, 1 ELECTRONIC SINKING, NPN, 0.2AMP MAX, 6-24VDC, 0.5 VOLTAGE DROP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ULTRASONIC DETECTOR, MODEL 1125, CONTROLLER UNIT, 24VDC, 2BAR SENSING TYPE, AUTO-ARM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ULTRASONIC EDGE SENSOR, REPLACED BY FX5230 SENSOR (00363591). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ULTRASONIC LEVEL TRANSMITTER, LU 2-WIRE, LOOP POWERED, 4-20 MA OUTPUT, 2 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ULTRASONIC LIQUID LEVEL SWITCH, 117V 50/60HZ RATING, 4.25INCH SENSOR SHAFT LENGTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ULTRASONIC SENSOR, 120V, 8AMP, 1PHASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ULTRASONIC SENSOR, EDGE GUIDE, 1.81 THROAT, (71300-001). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ULTRASONIC SENSOR, EDGE GUIDE, COMPATIBLE WITH A9/A9H AND CSP-01 PROCESSORS, (71300-001). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ULTRASONIC SENSOR, PRECISION ANALOG, 945 SERIES, 18MM DIAMETER, STAINLESS STEEL, SENSING RANGE: 100-600 MM (3.9-23.6 INCH), SUPPLY VOLTAGE: 19-30 VDC, ANALOG OUTPUT: 1-6V, 4 WIRE, WITH LED...
DISCONTINUED BY MANUFACTURER, ULTRASONIC SWITCH, TIP LEVEL, ECHOTEL III. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ULTRASONIC, SEARCH UNIT, 10 HZ, .25X SIZE, 3/8 IN CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,MAGNETI C SWITCH,1/2AMP,INDUST RIAL CONTROL EQUIPMENT FOR HAZARDOUS LOCATIONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,PROXIMI TY SWITCH, SPDT, 600W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,REED SWITCH, 4.5-30VDC, 100MA,N.O.,2M CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTIUNED BY MANUFACTURER, MAGNET ACTUATED REED SWITCH, . FREE 2 YEAR RADWELL WARRANTY
DUAL REMOTE SWITCH, 6/12VDC. FREE 2 YEAR RADWELL WARRANTY
DURANT Sensors & Switches 47004-400
EDWARDS SIGNALING Sensors & Switches 61
ELECTRIC SENSOR SPECIAL DISCONTINUED BY MANUFACTURER. FREE 2 YEAR RADWELL WARRANTY
FABCO Sensors & Switches 9-2A197-1033
FABCO Sensors & Switches 949-000-031
FABCO Sensors & Switches 949-000-331
FABCO Sensors & Switches 949-200-302
FABCO Sensors & Switches 9C49-000-331
FRONT MIRROR, O/P, 80%, 120A. FREE 2 YEAR RADWELL WARRANTY
G.R.I. 5110B, MAGNETIC SWITCH, 24" LEAD. FREE 2 YEAR RADWELL WARRANTY
GENERAL INSTRUMENT , HGW2MT-54111-L02 , HGW2MT54111L02 , 51190505P001 , HG SERIES REED RELAYS , MERCURY WETTED CONTACT RELAY. FREE 2 YEAR RADWELL WARRANTY
GRAYHILL INC Sensors & Switches 68B-105-4
GRI Sensors & Switches 29PD-B
HALL EFFECT SENSOR SWITCH, 5 M, 5/25 VDC, 200 MA. FREE 2 YEAR RADWELL WARRANTY
HALL EFFECT SENSOR, -15MT MIN, 15MT MAX, 30-60MA, BICMOS, PLASTIC/EPOXY, RECTANGULAR, SIP-3. FREE 2 YEAR RADWELL WARRANTY
HALL EFFECT SENSOR, FOR SHAFT SPEED, 5-24 VDC SUPPLY, 8 MA, 10 IN CABLE, THREADED ALUMINUM, BI-DIRECTIONAL, 4-WIRE, DIGITAL, BRACKET MOUNT. FREE 2 YEAR RADWELL WARRANTY
HALL EFFECT SENSOR, SOIC-8, 8MA, 80KHZ BANDWIDTH, 8-PINS, 4.5V - 5.5V SUPPLY, OPERATING TEMPERATURE -40 TO +85 DEGREES C, (PRICE/TC). FREE 2 YEAR RADWELL WARRANTY
HALL EFFECT SWITCH, MINI NPN, 24 VDC, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
HALL EFFECT SWITCH, PNP, 4.5-24 VDC. FREE 2 YEAR RADWELL WARRANTY
HALL EFFECT SWITCH, SOURCING, INPUT VOLTAGE 5-25VDC, OUTPUT CURRENT 200 MA, MALE CONNECTION. FREE 2 YEAR RADWELL WARRANTY
HALL EFFECT SWITCH, SOURCING, PNP. FREE 2 YEAR RADWELL WARRANTY
HALL EFFECT SWITCH, W/CONNECTOR, 6" LENGTH, RED LED INDICATOR, PNP. FREE 2 YEAR RADWELL WARRANTY
HALL EFFECT SWITCH,PNP,4.5-24VDC ,100MA,3 WIRE,5M. FREE 2 YEAR RADWELL WARRANTY
HALL SWITCH, SOURCE, NC, 3WIRE, QD, SOLID STATE, NC, PNP, 10-30VDC OPERATING VOLTAGE, 30W POWER, 100MA SWITCHING POWER. FREE 2 YEAR RADWELL WARRANTY
HALL-EFFECT POSITION SENSOR, WITH SEALED HOUSING, SUPPLY VOLTAGE: 4.5 VDC TO 24 VDC, SUPPLY CURRENT (MA MAX.) @25°C[77°F]: 10, OUTPUT TYPE: SINK, MAGNETIC TYPE: UNIPOLAR, 3 WIRE LEADS, LEADWIRE COLOR:...
HAMLIN Sensors & Switches 59135-030
HONEYWELL/MICROSWITC H, 50FR3-3, 50FR33, SENSOR, MAGENTIC. FREE 2 YEAR RADWELL WARRANTY
INDICTUIVE SENSOR, 1.5 MM RANGE, SHIELDED, FLUSH MOUNTING, PNP, NORMALLY OPEN, 5000 HZ SWITCHING, 24 VDC, 3 CONDUCTOR, 5 M CABLE LENGTH, STAINLESS STEEL, IP68, (BES00N6). FREE 2 YEAR RADWELL...
INDUCTIVE PROXIMITY SENSOR, 2 MM RANGE, 10-30 VDC, 500 HZ, PNP, N/O, MALE M8 3 PIN CONNECTOR, STAINLESS STEEL, -40 TO +85 DEGREES C, IP68, (BES00P7). FREE 2 YEAR RADWELL...
INDUCTIVE PROXIMITY SENSOR, 2 MM RANGE, 10-30 VDC, 5000 HZ, PNP, N/O, M8 3 PIN MALE CONNECTOR, 0.50 M CABLE LENGTH, STAINLESS STEEL HOUSNG, FLUSH MOUNT, -401 TO +85 DEGREES...
INDUCTIVE PROXIMITY SENSOR, 5MM SENSING RANGE, NORMALLY OPEN SWITCHING FUNCTION, 2-WIRE AC OUTPUT MODE, 10 SWITCHING FREQUENCY, 4/400 MA OUTPUT CURRENT, M18 X 1 THREADED BARREL, 2 METER CABLE, LED...
INDUCTIVE PROXIMITY SENSOR, 8 MM SENSING RANGE, 10-30 VDC, 150 HZ, PNP, N/O, M12 MALE 3 PIN CONNECTOR, M18 HOUSING, BRASS NICKEL PLATED, FLUSH MOUNT, -25 TO +70 DEGREES C,...
INDUCTIVE PROXIMITY SENSOR, AC/DC, 2MM RANGE, 2 WIRE, NO 2M, PVC. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSOR, D3.0 STYLE, 1 MM SENSING RANGE, 10-30 VDC, 3500 HZ, PNP, N/O, M8 3 PIN CONNECTOR, 0.30 M CABLE LENGTH, -25 TO +70 DEGREE C, IP67, BES00M5.
INDUCTIVE PROXIMITY SENSOR, IP67 THREADED CYLINDER, M18 CONNECTION, 10-30 VDC, LOAD: 200MA, NPN-NO, 3-WIRE, LED INDICATOR, 1KHZ-500HZ, 4-PIN MICRO DC, NICKEL-PLATED BRASS . FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSOR, IP67 THREADED CYLINDER, M18 CONNECTION, 10-30 VDC, LOAD: 200MA, NPN-NO, 3-WIRE, LED INDICATOR, NICKEL-PLATED BRASS . FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSOR, IP67 THREADED CYLINDER, M30 CONNECTION, 10-30 VDC, LOAD: 200MA, NPN-NO, 3-WIRE, LED INDICATOR, 4-PIN MICRO DC, NICKEL-PLATED BRASS . FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSOR, M18X36MM SENSOR HEAD SIZE, NPN/NO SWITCHING OUTPUT, 5MM OPERATING RANGE, 500HZ SWITCHING FREQUENCY, BRASS W/ NICKEL-PLATED MATERIAL, FOR FLUSH MOUNTING, IP68 PROTECTION, 10-30VDC. FREE 2 YEAR RADWELL...
INDUCTIVE PROXIMITY SENSOR, TUBULAR, 12 MM DIAMETER X 65 MM BODY, NICKEL-PLATED BRASS HOUSING, NPN, N.O. OUTPUT, 4 MM SENSING DISTANCE, FLUSH, 2 KHZ SWITCHING FREQUENCY, IP67, 4-PIN M12 QUICK-DISCONNECT.
INDUCTIVE PROXIMITY SENSOR, TUBULAR, 18 MM DIAMETER X 50 MM BODY, NICKEL-PLATED BRASS HOUSING, NPN/PNP, N.O. OUTPUT, 8 MM SENSING DISTANCE, FLUSH, 300 HZ SWITCHING FREQUENCY, IP67, PIGTAIL. FREE 2...
INDUCTIVE PROXIMITY SENSOR, TUBULAR, 6.5 MM DIAMETER, 29.4 MM BODY, STAINLESS STEEL HOUSING, PNP, N.O. OUTPUT, 1.5 MM SENSING DISTANCE, FLUSH, 7 KHZ SWITCHING FREQUENCY, IP67, 3-PIN M8 QUICK-DISCONNECT. FREE...
INDUCTIVE PROXIMITY SENSORS, STANDARD CENELEC SERIES, 12 MM, SHIELDED, AMPLIFIED DC TYPE, PNP NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SWITCH,KIB-T30PP/010 -KLSD,10-60VDC,500V, 200MA,300HZ. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE RING SENSOR, Ø HOLE 63 MM, PNP-NO, 2 M CABLE OUTPUT. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, (BES00C9), 8 X 40 MM, CONNECTOR, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=2 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, (BES0167), 30 X 83 MM, CONNECTOR, NORMALLY OPEN/NORMALLY CLOSED (NO/NC), RATED OPERATING DISTANCE SN=10 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 10 - 30 VDC, 18 MM SENSOR DIA, 5 MM SENSING DISTANCE,3 WIRE OUTPUT, NPN, NORMALLY OPEN OUTPUT. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 10 MM OPERATING DISTANCE, 230 VAC/DC, N/O, M12 CONNECTOR, 2 WIRE OUTPUT, IP67, (552352). FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 10 MM SENSING DISTANCE, RECTANGULAR, 7/8 INCH CONNECTION, 10-30 VDC, IP67 PROTECTION, EMBEDDABLE DESIGN, 4693100. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 10-30 VDC, 2500 HZ, PNP, N/O, M12 4 PIN MALE CONNECTOR, 4 MM RANGE, FLUSH MOUNT, -25 TO +70 DEGREE C, IP68, BES00EF. FREE 2 YEAR RADWELL WARRANTY...
INDUCTIVE SENSOR, 12 X 45 MM, CONNECTOR, NORMALLY CLOSED (NC), RATED OPERATING DISTANCE SN=8 MM, NON-FLUSH, BES01PU. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 12 X 70 MM, CONNECTOR, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=4 MM, NON-FLUSH, (BES01HE). FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 15 - 30 VDC, 4 PIN, MALE, M12, 1 - 4.8 MM SENSING DISTANCE, 1.5 METER CABLE, FLUSH MOUNTING, CYLINDRICAL. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 15 MM RANGE, 10-30 VDC, 100 HZ, PNP, N/O, M12 MALE 4 PIN CONNECTOR, BRASS, NICKEL-PLATED, FLUSH MOUNT, -25 TO +70 DEGREE C, IP68, BES00RW. FREE 2 YEAR...
INDUCTIVE SENSOR, 16X8X4.7MM, CABLE WITH CONNECTOR, 1 NO, 1.5MM SENSING DISTANCE, FLUSH. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 18 X 46 MM, 7 MM RANGE, 600 HZ SWITCHING FREQUENCY, 10-36 VDC, IP67 RATING, CABLE CONNECTION, NORMALLY OPEN SWITCHING OUTPUT, FLUSH MOUNT, BES0071. FREE 2 YEAR RADWELL...
INDUCTIVE SENSOR, 18 X 65 MM, CONNECTOR, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=12 MM, NON-FLUSH, (BES02KH). FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 18 X 83 MM, CONNECTOR, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=8 MM, NON-FLUSH. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 18 X 86 MM, M18 X 1 STYLE, FLUSH, 5 MM SENSING RANGE, PNP, NO / NC, 2000 HZ SWITCHING FREQUENCY, 10-55 VDC, M12 X 1 CONNECTOR, 4-PIN,...
INDUCTIVE SENSOR, 2 MM RATED OPERATING DISTANCE, M8 THREADED BODY, PNP, NORMALLY OPEN, 750 HZ SWITCHING FREQUENCY, FLUSH MOUNTING, 10-30 VDC, 80 BAR MAXIMUM PRESSURE, M12 3-PIN MALE CONNECTOR, IP67,...
INDUCTIVE SENSOR, 25.0 MM PASS THROUGH, 10-30 VDC, M12 MALE 4 PIN CONNECTOR, PNP, N/O, BALL D= 4MM, PLASTIC, -25 TO +70 DEGREES C, IP65, (BES02TW). FREE 2 YEAR RADWELL...
INDUCTIVE SENSOR, 4 MM SENSING DISTANCE, UNSHIELDED CONNECTOR OUTPUT, 12 MM DIAMETER, PNP, NO, FLUSH, M12 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 4 MM SENSING RANGE, 10-30 VDC, 2500 HZ, PNP, N/O, M12 MALE 3 PIN CONNECTION, BRASS HOUSING MATERIAL, PBT SENSING SURFACE MATERIAL, -25 TO +70 DEGREE C, IP68,...
INDUCTIVE SENSOR, 5 MM SENSING RANGE, 10-30 VDC, 2000 HZ, PNP, N/O, M12 MALE 3 PIN CONNECTOR, FLUSH MOUNT, BRASS, NICKEL-FREE COATED MATERIAL, -40 T0 +85 DEGREE C, IP68, BES0086.
INDUCTIVE SENSOR, 5 X 27 MM, CABLE WITH CONNECTOR, NORMALLY CLOSED, .8 MM RATED OPERATING DISTANCE, FLUSH, 100 BAR, OIL PRESSURE RATED, BES03LE. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 5 X 35 MM, CONNECTOR, NORMALLY OPEN (NO), RATED OPERATING DISTANCE: SN=1.5 MM, FLUSH, BES013A. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 50 X 25 X 10 MM, CABLE, PNP NORMALLY OPEN (N.O.), 5 MM RATED OPERATING DISTANCE, FLUSH MOUNTING, 500 HZ SWITCHING FREQUENCY, ALUMINUM HOUSING, 10-30 VDC OPERATING VOLTAGE,...
INDUCTIVE SENSOR, 6 MM RANGE, 10-30 VDC, 1000 HZ, NPN, N/O, M12 MALE 3 PIN CONNECTOR, BRASS, NICKEL-FREE COATED, QUASI-FLUSH, -25 TO +85 DEGREES C, IP68, (BES02WW). FREE 2 YEAR...
INDUCTIVE SENSOR, 6 MM RANGE, 10-30 VDC, 400 HZ, PNP, N/O, M12 4 PIN MALE CONNECTOR, STAINLESS STEEL, QUASI FLUSH, -25 TO +70 DEGREE C, IP67, BES02WH. FREE 2 YEAR...
INDUCTIVE SENSOR, 8 X 30 MM, CABLE, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=1.5 MM, FLUSH MOUNT, BES00TN. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 8 X 30 MM, M8X1, 3000 HZ, PNP NORMALLY OPEN, 10-30 VDC, (BES00N0). FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 8 X 35.5 MM, CABLE, NORMALLY OPEN (N.O.), 2 MM RATED OPERATING DISTANCE, FLUSH, (BES0372). FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, 8 X 40 MM, CABLE WITH CONNECTOR, POLARIZED NORMALLY OPEN (N.O.), 2 MM RATED OPERATING DISTANCE, FLUSH MOUNTING, 1500 HZ SWITCHING FREQUENCY, BRASS NICKEL-FREE COATED HOUSING, CERAMIC COATED...
INDUCTIVE SENSOR, 8 X 54.5 MM, CONNECTOR, NORMALLY CLOSED (NC), RATED OPERATING DISTANCE SN=2 MM, FLUSH, (BES0349). FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, BAW SERIES, 18 X 36 MM, M18X1 HOUSING, 1-5 MM RANGE, 500 HZ LIMIT FREQUENCY, 15-30 VDC, M12X1 MALE; 3-PIN; 0.2M CONNECTION, IP67, (BAW001Z). FREE 2 YEAR RADWELL...
INDUCTIVE SENSOR, BES0107, 6.5 X 45 MM, CONNECTOR, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=2 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, CYLINDRICAL, 4.5-5.5 MM RANGE, SPST-NC, M18 THREADED FLUSH, 2 M CABLE. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, D4.0 STYLE, 0.8 MM RANGE, 10-30 VDC, 5000 HZ, PNP, N/O, M8 MALE 3 PIN CONNECTOR, STAINLESS STEEL, FLUSH MOUNT, -25 TO +70 DEGREE C, IP67, BES00J5. FREE...
INDUCTIVE SENSOR, DC. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, M18X1 HOUSING, 16 MM RANGE, PNP / NORMALLY OPEN, 430 HZ, 10-30 VDC, NON-FLUSH, BRASS HOUSING, PBT SENSING SURFACE, IP68. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, M18X1 STYLE, FLUSH MOUNTING, 5 MM RANGE, PNP NORMALLY OPEN (NO) SWITCHING OUTPUT, 2000 HZ SWITCHING FREQUENCY, PBT MATERIAL SENSING SURFACE, 10-30 VDC, IP68, BES05AN. FREE 2 YEAR...
INDUCTIVE SENSOR, M8X1 HOUSING, 8 X 50 MM, BRASS, NICKEL-FREE COATED, 2 MM RANGE, PNP NORMALLY OPEN, 5000 HZ, PBT SENSING SURFACE, 10-30 VDC, -20 TO +70 DEG CELSIUS, 3...
INDUCTIVE SENSOR, N/O SWITCHING FUNCTION, 4 MM OPERATING DISTANCE, 20-320 VDC, 20-265 VAC, 2-WIRE, 2 METER CABLE LENGTH, 552087. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, NO / NC SWITCHING FUNCTION, 2 MM OPERATING DISTANCE, 24 VDC, 2 METER CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, NORMALLY CLOSED SWITCHING FUNCTION, NAMUR OUTPUT TYPE, 0.8 MM OPERATING DISTANCE, FLUSH, 5-25 V, 0-5000 HZ, 2 METER CABLE LENGTH, NJ0.8-5GM-N. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, OPERATING DISTANCE SN=2 MM, CABLE WITH CONNECTOR, NORMALLY OPEN (NO), 6.5 X 30 MM, FLUSH, BES03TK. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, PRESSURE RATED, 7.2 MM SENSING RANGE,10-30 VDC, 350 HZ, PNP, N/O, M12 MALE 4PIN CONNECTOR, STAINLESS STEEL MATERIAL, FLUSH MOUNTING, -25 TO +70 DEGREE C, IP67, BES02NJ. FREE...
INDUCTIVE SENSOR, SCREW TERMINAL, NORMALLY OPEN/NORMALLY CLOSED (NO/NC), RATED OPERATING DISTANCE SN=30 MM, NON-FLUSH, 120 X 40 X 40 MM, BES0206. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, SPG 10-30VDC, STROM 200MA. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSOR, STANDARD, D6.5 STYLE, 6.5 X 45 MM, 1.5 MM RANGE, 3000 HZ, PNP NORMALLY OPEN, 5 MM PVC CABLE CONNECTION, 10-30 VDC, STAINLESS STEEL HOUSING, FLUSH MOUNTING, (BES01K9).
INDUCTIVE SENSOR, TEMPERATURE RATED, DIMENSION: 18 X 95.5 MM, CABLE, NORMALLY OPEN/NORMALLY CLOSED (NO/NC), RANGE = 5 MM, SWITCHING OUTPUT: PNP NO/NC, SWITCHING FREQUENCY: 500 HZ, FLUSH, IP67, (BES02H5). FREE...
INDUCTIVE SENSOR,M8 SHIELDED, NO/PNP COMPLETELY THREADED. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE SENSORS. FREE 2 YEAR RADWELL WARRANTY
INGERSOLL RAND Sensors & Switches 119581-2
INSULATING SPACER, GRAY, (PRICE PACK 10). FREE 2 YEAR RADWELL WARRANTY
KEY SWITCH, LATCHING, MAGNETIC, SPDT, 0.4AMP, 125VDC. FREE 2 YEAR RADWELL WARRANTY
KIB-T18PS/005-KL2 E C. FREE 2 YEAR RADWELL WARRANTY
LIMIT SENSOR PNP 5-24VDC. FREE 2 YEAR RADWELL WARRANTY
LIMIT SENSOR SWITCH, COMTRONIC, 5-30VDC, 30MA OUTPUT CURRENT. FREE 2 YEAR RADWELL WARRANTY
LIMIT SENSOR SWITCH, SINKING, 3 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
LIMIT SWITCH COMTRONIC 5-30VDC. FREE 2 YEAR RADWELL WARRANTY
MAGNET RING .295D X.170ID X .090L. FREE 2 YEAR RADWELL WARRANTY
MAGNET SELECTOR STATIC SWITCH, FOR USE WITH MCS/TCS SERIES CLUTCH OR ELECTRIC BRAKE SYSTEMS. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC CONTACT, RECESSED MOUNT, 1NO CONTACT, CLOSED LOOP, 100VDC, 50MA, 10W, 3/8IN DIAMETER X 3/4IN LENGTH, 3/4IN GAP, BROWN. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC CONTACT, WHITE, 3/8INCH DIAMETER, 12INCH LEAD. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC CONTACT, WITH LEADS, SURFACE MOUNT, BROWN, 6 FT CABLE, 2-1/2 INCH WIDE GAP. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC CONTACTS, 1035 SERIES, MINI, SURFACE MOUNT, ADHESIVE STRIP, SPDT, WHITE, 3W, 0.25AMP, 30VAC/DC. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC FIELD SENSOR, 10-30 VDC, NO, PNP, 6.4-15.2 MM OPERATING DISTANCE, M12X1 CONNECTION TYPE, 4 PIN. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC FIELD SENSOR, CONNECTION TYPE 01=CABLE, SWITCHING OUTPUT 01=PNP, SWITCHING FUNCTION 01=NORMALLY OPEN, HOUSING MATERIAL PRIMARY=LCP, IP RATING PER IEC 60529=IP67, APPLICATION=OPTIMIZE D RESPONSE PATH ESPECIALLY SUITED FOR SHORT-STROKE, (BMF001F).
MAGNETIC HALL-EFFECT SWITCH PCB MOUNT. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC REED SENSOR, 20.32 MM SENSING RANGE MAX, FLANGE MOUNT, -40 TO 105 DEGREES C OPERATING TEMPERATURE, 500 MA. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC SENSOR, 2 WIRES CABLE, 2.5 METER CABLES, 3-230VAC/DC MAX, 12-48VDC, LED. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC SENSOR, 3 WIRES CABLE, CURRENT 10 - 30VDC/AC, WITH LED, REED, 2.5 METERS CABLE. PNP, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC SENSOR, FOR USE WITH 631-4212-217, 2 SCREW HOLE MOUNTS. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC SENSOR, QUICK DISCONNECT, SINKING NPN 6-24 VDC, 0.2 AMP MAX, 0.5 VOLTAGE DROP. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC SENSOR, REED TYPE, 2 METER CABLE, UNIVERSAL SENSOR, WITH LED, NORMALLY OPEN, IP65, 3-230 VAC / 12-48 VDC, FOR CYLINDERS / MICROCYLINDERS. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC SENSOR/HALL EFFECT 10MA 8-16VDC 3-PINS. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC SPEED PROBE INDUCTIVE. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC SWITCH, 191 SERIES, 12 MM ON DISTANCE, 46 MM OFF DISTANCE, 120 VAC; 28 VDC, 6 FEET LEAD LENGTH. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC SWITCH, 2 WIRE, 5MINLINE REED SWITCH, 2WIRE, DIRECT MOUNTING, LED, .5M CABLE. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC SWITCH, AUTO, 20/40 MA, 5-110 VAC, 5-24 VDC. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC SWITCH, HIGH SECURITY CONTACTS, STAINLESS STEEL ARMORED CABLE, TRIPLE BIASED, DPDT SWITCH, 3/16" TO 5/8" GAP SIZE, 36" CABLE, 30 VAC/DC, 0.25 A, 3.0 W. FREE 2 YEAR RADWELL...
MAGNETIC SWITCH, WHITE, 30VAC/DC, NORMALLY CLOSED, CIRCUIT OPENS WHEN THE MAGNET ENGAGES.. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC SWITCHES, (761APH-30-24 ). FREE 2 YEAR RADWELL WARRANTY
MAGNETIC SWITCHES,CODED MAGNET. FREE 2 YEAR RADWELL WARRANTY
MAGNETICALLY-OPERATE D SWITCH CONTACT BLOCK, ROUND M30 CONTACTS 1 NC/1 NO WITH 3 M CABLE. REQUIRED SOLENOID 3SE6704-1BA. FREE 2 YEAR RADWELL WARRANTY
MAGNETICALLY-OPERATE D SWITCH, CONTACT BLOCK, LARGE, 25 X 88 MM, 2 NC CONNECTION CABLE 3 M LIYY 4 X 0.25 MM2 REQUIRED SOLENOID 3SE6704-2BA OR WITH INCREASED OPERATING DISTANCE 3SE6701-2BA.
MAK-1112-B-1 B. FREE 2 YEAR RADWELL WARRANTY
MD MICRO DETECTORS Sensors & Switches AK1/A0-4H
MD MICRO DETECTORS Sensors & Switches AK1/AP-3H
MD MICRO DETECTORS Sensors & Switches AK1/AP-4H
MD MICRO DETECTORS Sensors & Switches AM1/A0-2H
MD MICRO DETECTORS Sensors & Switches AM1/A0-4H
MD MICRO DETECTORS Sensors & Switches AM1/AP-3H
MD MICRO DETECTORS Sensors & Switches AM6/BP-3H
MD MICRO DETECTORS Sensors & Switches AT1/AP-2H
MD MICRO DETECTORS Sensors & Switches AT1/AP-4H
MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 12MM DIAMETER X 50MM BODY, NICKEL-PLATED BRASS HOUSING, NPN, N.O. OUTPUT, 4MM SENSING DISTANCE, FLUSH, 2 KHZ SWITCHING FREQUENCY, IP67, PIGTAIL.. FREE 2 YEAR...
MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 12MM DIAMETER X 50MM BODY, NICKEL-PLATED BRASS HOUSING, NPN, N.O. OUTPUT, 4MM SENSING DISTANCE, NON-FLUSH, 2 KHZ SWITCHING FREQUENCY, IP67, PIGTAIL.. FREE 2 YEAR...
MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 12MM DIAMETER X 50MM BODY, NICKEL-PLATED BRASS HOUSING, PNP, N.O. OUTPUT, 4MM SENSING DISTANCE, FLUSH, 2 KHZ SWITCHING FREQUENCY, IP67, PIGTAIL.. FREE 2 YEAR...
MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 12MM DIAMETER X 50MM BODY, NICKEL-PLATED BRASS HOUSING, PNP, N.O. OUTPUT, 4MM SENSING DISTANCE, NON-FLUSH, 2 KHZ SWITCHING FREQUENCY, IP67, PIGTAIL.. FREE 2 YEAR...
MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 12MM DIAMETER X 60MM BODY, NICKEL-PLATED BRASS HOUSING, NPN/PNP, N.O. OUTPUT, 4MM SENSING DISTANCE, NON-FLUSH, 1.5 KHZ SWITCHING FREQUENCY, IP67, PIGTAIL.. FREE 2 YEAR...
MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 12MM DIAMETER X 65MM BODY, NICKEL-PLATED BRASS HOUSING, NPN, N.O. OUTPUT, 2MM SENSING DISTANCE, FLUSH, 2 KHZ SWITCHING FREQUENCY, IP67, 4-PIN M12 QUICK-DISCONNECT.. FREE...
MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 12MM DIAMETER X 65MM BODY, NICKEL-PLATED BRASS HOUSING, NPN, N.O. OUTPUT, 4MM SENSING DISTANCE, NON-FLUSH, 2 KHZ SWITCHING FREQUENCY, IP67, 4-PIN M12 QUICK-DISCONNECT.. FREE...
MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 12MM DIAMETER X 65MM BODY, NICKEL-PLATED BRASS HOUSING, NPN, N.O. OUTPUT, 8MM SENSING DISTANCE, NON-FLUSH, 2 KHZ SWITCHING FREQUENCY, IP67, 4-PIN M12 QUICK-DISCONNECT.. FREE...
MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 12MM DIAMETER X 65MM BODY, NICKEL-PLATED BRASS HOUSING, NPN/PNP, N.O. OUTPUT, 8MM SENSING DISTANCE, NON-FLUSH, 750 HZ SWITCHING FREQUENCY, IP67, 4-PIN M12 QUICK-DISCONNECT.. FREE...
MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 12MM DIAMETER X 65MM BODY, NICKEL-PLATED BRASS HOUSING, PNP, N.O. OUTPUT, 4MM SENSING DISTANCE, FLUSH, 2 KHZ SWITCHING FREQUENCY, IP67, 4-PIN M12 QUICK-DISCONNECT.. FREE...
MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 12MM DIAMETER X 75MM BODY, NICKEL-PLATED BRASS HOUSING, NPN/PNP, N.O. OUTPUT, 2MM SENSING DISTANCE, FLUSH, 1.5 KHZ SWITCHING FREQUENCY, IP67, 4-PIN M12 QUICK-DISCONNECT.. FREE...
MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 12MM DIAMETER X 75MM BODY, NICKEL-PLATED BRASS HOUSING, NPN/PNP, N.O. OUTPUT, 4MM SENSING DISTANCE, NON-FLUSH, 1.5 KHZ SWITCHING FREQUENCY, IP67, 4-PIN M12 QUICK-DISCONNECT.. FREE...
MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 18MM DIAMETER X 50MM BODY, NICKEL-PLATED BRASS HOUSING, NPN, N.O. OUTPUT, 8MM SENSING DISTANCE, NON-FLUSH, 300 HZ SWITCHING FREQUENCY, IP67, PIGTAIL.. FREE 2 YEAR...
MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 18MM DIAMETER X 50MM BODY, NICKEL-PLATED BRASS HOUSING, NPN/PNP, N.O. OUTPUT, 5MM SENSING DISTANCE, FLUSH, 600 HZ SWITCHING FREQUENCY, IP67, PIGTAIL.. FREE 2 YEAR...
MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 18MM DIAMETER X 50MM BODY, NICKEL-PLATED BRASS HOUSING, PNP, N.O. OUTPUT, 12MM SENSING DISTANCE, NON-FLUSH, 300 HZ SWITCHING FREQUENCY, IP67, PIGTAIL.. FREE 2 YEAR...
MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 18MM DIAMETER X 64MM BODY, NICKEL-PLATED BRASS HOUSING, NPN/PNP, N.O. OUTPUT, 12MM SENSING DISTANCE, NON-FLUSH, 300 HZ SWITCHING FREQUENCY, IP67, 4-PIN M12 QUICK-DISCONNECT.. FREE...
MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 18MM DIAMETER X 64MM BODY, NICKEL-PLATED BRASS HOUSING, NPN/PNP, N.O. OUTPUT, 5MM SENSING DISTANCE, FLUSH, 600 HZ SWITCHING FREQUENCY, IP67, 4-PIN M12 QUICK-DISCONNECT.. FREE...
MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 18MM DIAMETER X 64MM BODY, NICKEL-PLATED BRASS HOUSING, PNP, N.O. OUTPUT, 8MM SENSING DISTANCE, FLUSH, 300 HZ SWITCHING FREQUENCY, IP67, 4-PIN M12 QUICK-DISCONNECT.. FREE...
MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 30MM DIAMETER X 60MM BODY, NICKEL-PLATED BRASS HOUSING, NPN, N.O. OUTPUT, 20MM SENSING DISTANCE, NON-FLUSH, 150 HZ SWITCHING FREQUENCY, IP67, 4-PIN M12 QUICK-DISCONNECT.. FREE...
MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 30MM DIAMETER X 60MM BODY, NICKEL-PLATED BRASS HOUSING, NPN/PNP, N.O. OUTPUT, 10MM SENSING DISTANCE, FLUSH, 150 HZ SWITCHING FREQUENCY, IP67, 4-PIN M12 QUICK-DISCONNECT.. FREE...
MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 30MM DIAMETER X 60MM BODY, NICKEL-PLATED BRASS HOUSING, PNP, N.O. OUTPUT, 15MM SENSING DISTANCE, NON-FLUSH, 300 HZ SWITCHING FREQUENCY, IP67, 4-PIN M12 QUICK-DISCONNECT.. FREE...
MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 30MM DIAMETER X 60MM BODY, NICKEL-PLATED BRASS HOUSING, PNP, N.O. OUTPUT, 20MM SENSING DISTANCE, NON-FLUSH, 150 HZ SWITCHING FREQUENCY, IP67, 4-PIN M12 QUICK-DISCONNECT.. FREE...
MICROSWITCH Sensors & Switches 613SS4
MURR ELEKTRONIK Sensors & Switches 7000-08121-0101000
NON CONTACT REED COMPACT PLASTIC MEDIUM DUTY. FREE 2 YEAR RADWELL WARRANTY
NORGREN Sensors & Switches QM/34/10
NORMALLY CLOSED MAGNETIC SWITCH, CIRCUIT OPENS WHEN THE MAGNET ENGAGES.. FREE 2 YEAR RADWELL WARRANTY
NORMALLY OPEN MAGNETIC SWITCH, CIRCUIT CLOSES WHEN THE MAGNET ENGAGES.. FREE 2 YEAR RADWELL WARRANTY
OPCON Sensors & Switches 1351B-6501
PEPPERL & FUCHS Sensors & Switches 3RG4012-0AF33-PF
PEPPERL & FUCHS Sensors & Switches 3RG4022-0KA00-PF
PEPPERL & FUCHS Sensors & Switches 3RG6243-3PB00-0AP5-P F
PEPPERL & FUCHS Sensors & Switches 3RG6342-3AB00-PF
PEPPERL & FUCHS Sensors & Switches 3RG6343-3AB00-PF
PEPPERL & FUCHS Sensors & Switches 50FY41-V4A-12
PHD INC Sensors & Switches 17504-2-06
PHD INC Sensors & Switches 17529-3
PHD INC Sensors & Switches 53602-2-02
PHD INC Sensors & Switches 53606-1-02
PHD INC Sensors & Switches 55824-1
PHD INC Sensors & Switches 62516-1
PHD INC Sensors & Switches 67902-1-02
PHOTOELECTRIC SENSOR, 18 MM SENSING DISTANCE, 20-264 VAC, 15-30 VDC, SSR 2IN MAX. FREE 2 YEAR RADWELL WARRANTY
PHOTOSWITCH Sensors & Switches 872C-D2NP8-D4
PHOTOSWITCH Sensors & Switches 872C-N8NP12-D4
PNEUMAX Sensors & Switches 1500.U
PNEUMAX Sensors & Switches 1580.U
PNEUMAX Sensors & Switches 1580.UAP
PNP OUTPUT, NORMALLY OPEN, HALL EFFECT SENSOR, 0.5 MAX AMPS, 6 TO 24 VOLTS, POWER CLAMP SWITCH 1 VOLT MAX DROP, DC CURRENT, 0.93" LONG X 0.53" WIDE X 0.37"...
POSITION SENSOR, ELECTRONIC LED, SINKING, NPN, 6-24 VDC, 0.5 AMP MAX, 1.0 VOLTAGE DROP, PREWIRED 9 FT LEAD WIRE. FREE 2 YEAR RADWELL WARRANTY
POSITION SENSOR, MAGNETIC SENSING, ELECTRONIC (LED), SOURCING, PNP, 6-24 VDC, 0.5 AMP MAX., 1.0 VOLTAGE DROP, 9 FOOT LEADWIRE. FREE 2 YEAR RADWELL WARRANTY
POSITION SENSOR, REED (LED), 5-120 VDC/VAC, 0.5 AMP MAX., 10 WATT MAX., SPST N.O., 3.5 VOLTAGE DROP, QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY
POSITION SWITCH 100MA 4.5-30VDC PIGTAIL 3PIN. FREE 2 YEAR RADWELL WARRANTY
POSITION SWITCH, MAGNETO-RESISTIVE, PNP SIGNAL, 6-30VDC SUPPLY, 200KHZ MAX SWITCHING FREQUENCY, 2.5METER LEAD LENGTH, C-SLOT TYPE, IP67 ENCLOSURE PROTECTION, REPLACES SS4N225Y. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR SWITCH, SOURCING HALL-EFFECT SWITCH PNP, INPUT: 5-25VDC, OUTPUT CURRENT: 200MA MAX, 5M. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, 4 MM SWITCHING DISTANCE, NON SHIELDED, N/O, PNP, CONNECTOR M12 4 PIN, 10-30 VDC, KJ4-M12MN170-DPS-V2- X0006, 08317624236. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, INDUCTIVE, DIGITAL, M12 X 1 THREAD, PNP, 200 MA, NO, 10-30 VDC, 400 HZ, NON-FLUSH MOUNT, METAL PLUG, 4-PIN, 200469. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SENSOR, MICRO DETECTOR, INDUCTIVE, TUBULAR, 12MM DIAMETER X 52.5MM BODY, NICKEL-PLATED BRASS HOUSING, PNP, 10-30 VDC, N.O. OUTPUT, 8 MM SENSING DISTANCE, 2 KHZ SWITCHING FREQUENCY, 4-PIN M12 MALE,...
PROXIMITY SENSOR, SELF-CONTAINED,115VA C, BLUE-BOX, DEFINED RANGE. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SWITCH 65-120VAC. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SWITCH, HALL EFFECT, 10AMP. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SWITCH, HALL EFFECT. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SWITCH, INDUCTIVE SENSOR DC , 10-30VDC, CONTACT TYPE NORMALLY OPEN, NORMALLY CLOSED, SWITCHING DISTANCE 40MM, NON SHIELDED MOUNTING, DC PNP SIGNAL TYPE, TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY...
PROXIMITY SWITCH, INDUCTIVE, 2MM NOMINAL SENSING DISTANCE, 3 WIRE DC, 10-30 VDC, 6.5MM DIAMETER, SMOOTH, SHIELDED, NORMALLY OPEN, NPN OUTPUT, PVC CABLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SWITCH, INDUCTIVE, M12X1-MALE; 4-PIN CONNECTOR, 4 MM RANGE, PNP NORMALLY OPEN (NO), 10-30 VDC, 2500 HZ, PBT SENSING SURFACE, BRASS HOUSING MATERIAL, FOR FLUSH MOUNTING, IP68, 12 X 70...
PROXIMITY SWITCH, REED SWITCH, MAGNETORESISTIVE, PNP, 100 MA, 6-24 VDC, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
QUICK DISCONNECT, 5-120 VDC/VAC, 0.03 AMP MAX, 4 WATT MAX, 2.0 VOLT. DROP, 9D49-200-302-08. FREE 2 YEAR RADWELL WARRANTY
RADWELL VERIFIED SUBSTITUTE Sensors & Switches 0-830-100-435-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches 3C-D-A93-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches 4685722-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches 810-200-131-SUB
RADWELL VERIFIED SUBSTITUTE Sensors & Switches ARS002-SUB
REAR MIRROR, O/P, 80% FLAT. FREE 2 YEAR RADWELL WARRANTY
REED PROXIMITY SWITCH, 1A, 250V, 50W. FREE 2 YEAR RADWELL WARRANTY
REED RELAY 4PIN PCB MOUNT. FREE 2 YEAR RADWELL WARRANTY
REED RELAY 5P. FREE 2 YEAR RADWELL WARRANTY
REED RELY, 7000 SERIES, 5V, END TO END COIL TERMINATION, ELETROSTATIC SHIELD, DIODE INCLUDED. FREE 2 YEAR RADWELL WARRANTY
REED SENSOR ACTUATOR SET, MAGNETIC, SPST, WIDE FLANGE MOUNT, 24 AWG,6 INCH PVC LEADS, 40WATT MAX, 400 VDC MAX, 2 AMP MAX. FREE 2 YEAR RADWELL WARRANTY
REED SENSOR, HIGH TEMPERATURE, 3 WATT, .25 AMP, 120 VAC, 50/60 HZ, 3 WIRE, NORMALLY OPEN, FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY
REED SWITCH 4.5-24VDC, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
REED SWITCH ASSEMBLY, AIR CYLINDER, 39 INCH LEAD WIRE, NPN OR PNP, 10-30 VDC, 2 CONDUCTOR, 24 GAUGE. FREE 2 YEAR RADWELL WARRANTY
REED SWITCH DEVELOPMENTS CORP Sensors & Switches 2005-1965-100
REED SWITCH FORM-A W/5METER LEAD. FREE 2 YEAR RADWELL WARRANTY
REED SWITCH H 15800 3.8-30VDC 20MA PNP. FREE 2 YEAR RADWELL WARRANTY
REED SWITCH KIT, LOW AMP, 5-30 VOLTS DC. FREE 2 YEAR RADWELL WARRANTY
REED SWITCH LED 5-250VAC/DC. FREE 2 YEAR RADWELL WARRANTY
REED SWITCH MAGNETIC CONTACT 100MA 28VDC. FREE 2 YEAR RADWELL WARRANTY
REED SWITCH READY KIT. FREE 2 YEAR RADWELL WARRANTY
REED SWITCH, 120 VOLTS, .5 AMP, 10 WATT. FREE 2 YEAR RADWELL WARRANTY
REED SWITCH, 15-30 VDC, 200 MA. FREE 2 YEAR RADWELL WARRANTY
REED SWITCH, 2-WIRE, SPST, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY
REED SWITCH, 2-WIRE, SUPPLY VOLTAGE 5-120 VDC/VAC, 0.5 AMP MAX, 10 WATT MAX, SPST N.O. OUTPUT, 3.5 VOLTAGE DROP. FREE 2 YEAR RADWELL WARRANTY
REED SWITCH, 4.5-30VDC, 2M. FREE 2 YEAR RADWELL WARRANTY
REED SWITCH, 40FR SERIES, 19.8 MM SENSING RANGE, SPST- NC, 914 MM CABLE. FREE 2 YEAR RADWELL WARRANTY
REED SWITCH, 5 - 120 VAC/DC, 5 MA TO 500 MA MAX, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY
REED SWITCH, 5-30 VDC, 5-120 VAC, 16.5 FEET CABLE, REPLACEMENT FOR AX115. FREE 2 YEAR RADWELL WARRANTY
REED SWITCH, 61 MM OPERATING DISTANCE, 250 VDC OPERATING VOLTAGE, 1.0 AMP MAX, 15 WATT, MAGNETICALLY ACTUATED, HERMETICALLY SEALED CONTACTS, NORMALLY OPEN SWITCHING CONFIGURATION, HEAVY DUTY ALUMINUM HOUSING, NONFLUSH MOUNTING.
REED SWITCH, FORM A, SINGLE-POLE SINGLE-THROW - NORMALLY OPEN CONFIGURATION, 200 VDC MAX. OPERATING VOLTAGE, 5 METER LEAD. FREE 2 YEAR RADWELL WARRANTY
REED SWITCH, LED, 1.2 AMP, 57 WATT, 2-METER CABLE. FREE 2 YEAR RADWELL WARRANTY
REED SWITCH, LEVEL SENSOR, 1133, N/C FUNCTION, W/ MAG, REPLACES A0533925. FREE 2 YEAR RADWELL WARRANTY
REED SWITCH, MAGNET ACTUATED, 61 MM RANGE, 1.5A MP, 20W, SPST RELAY NC, 500 VDC, W/ WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY
REED SWITCH, MAGNETIC REED SWITCH, 250 VDC, 1 AMP, 20 VAC, 10 METER CABLE, SWITCH TYPE: MAK-1513-LEX-10. FREE 2 YEAR RADWELL WARRANTY
REED SWITCH, MAGNETIC, 2 NC, 1 NO. FREE 2 YEAR RADWELL WARRANTY
REED SWITCH, MAGNETIC, 65-120 VAC, NO LED, 75 INCH CABLE. FREE 2 YEAR RADWELL WARRANTY
REED SWITCH, MAGNETIC, MAK-1513-LEX-1. FREE 2 YEAR RADWELL WARRANTY
REED SWITCH, MAGNETICALLY ACTUATED, 100VDC, 250MA ,115VAC, HERMETICALLY SEALED, IP68. FREE 2 YEAR RADWELL WARRANTY
REED SWITCH, NON CONTACT, COMPACT, PLASTIC, HEAVY DUTY. FREE 2 YEAR RADWELL WARRANTY
REED SWITCH, PRODUCT RANGE:100 SERIES, CONTACT CONFIGURATION: 1NO, MOUNTING: SCREW MOUNT, CONTACT CURRENT MAX: 400MA, SWITCHING VOLTAGE MAX: 160VDC, SWITCHING POWER MAX: 10W, CONTACT RESISTANCE MAX: 0.15OHM. FREE 2 YEAR...
REED SWITCH, SENSOR, NO, AC/DC, 2 WIRE, 5 M. FREE 2 YEAR RADWELL WARRANTY
REED SWITCH, SET, DC5-30V, AC5-120V. FREE 2 YEAR RADWELL WARRANTY
REED SWITCH, SOLID STATE, NPN/PNP DC REED, WHITE SWITCH, 4.5-24VDC, 6FT CABLE, . FREE 2 YEAR RADWELL WARRANTY
REED SWITCH, SPST-NO + SPST-NC, M18X1, 5M CABLE LENGTH, IP67. FREE 2 YEAR RADWELL WARRANTY
REED SWITCH, WHITE, 24VDC, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY
REED SWITCH. FREE 2 YEAR RADWELL WARRANTY
SAFETY SENSOR, FOR CENTRAL CONTROL UNIT, 3MM SENSING, NO/NO/NO, 1 METER CABLE, 4-WIRE. FREE 2 YEAR RADWELL WARRANTY
SAFETY SENSOR, MAGNETIC, LARGE SWITCHING DISTANCE. FREE 2 YEAR RADWELL WARRANTY
SAFETY SENSOR, MIN: 19.2 VDC, MAX: 28.8 VDC, 5 HZ, 22 OHM, REED SWITCH TECH, NO/NC, 4-WIRE, 5-METER CABLE. FREE 2 YEAR RADWELL WARRANTY
SAFETY SENSOR, NO/NC, 10 METER CABLE, 4-WIRE. FREE 2 YEAR RADWELL WARRANTY
SCHRADER BELLOWS Sensors & Switches 1459030000
SCHRADER BELLOWS Sensors & Switches 146715000C
SCHRADER BELLOWS Sensors & Switches 1467790000
SCHUNK Sensors & Switches 301032
SENSOR & HOUSING, GRIPPER CABLE, PARALLEL. FREE 2 YEAR RADWELL WARRANTY
SENSOR REED. FREE 2 YEAR RADWELL WARRANTY
SENSOR SLIDING DOOR/WINDOW. FREE 2 YEAR RADWELL WARRANTY
SENSOR, EMBEDDABLE, INDUCTIVE, 10 MM RANGE, FULL THREAD, 30 MM SIZE, NORMALLY CLOSED, 2-WIRE AC/DC, 20-250 VAC / 10-300 VDC, 1 LED, 2 METER CABLE, FLUSH MOUNT, 43456. FREE 2...
SENSOR, HALL EFFECT LATCH, SIP-3, HALL EFFECT TYPE:LATCHING, OUTPUT CURRENT:25MA, SENSOR CASE STYLE:SIP, NO. OF PINS:3PINS, SUPPLY VOLTAGE MIN:3.8V, SUPPLY VOLTAGE MAX:24V, OPERATING TEMPERATURE MIN:-40 C, PRODUCT RANGE:-, MSL:- ROHS...
SENSOR, INDUCTIVE PROXIMITY SENSOR, IRFB SERIES, 10-30V DC, 200MA, 30MM, 10MM RANGE, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY
SENSOR, REED, LED, 5-120V AC/DC, 0.04 AMP MAX, 4 WATTS MAX, 2.5 VOLT. DROP. FREE 2 YEAR RADWELL WARRANTY
SENSOR, SOLID STATE, PNP, 10-30 VDC, N/O, 3.0 WATT, 100 MA, 3 WIRE, QD CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SENSOR, SOURCING PNP, 6-30 VDC, 0.2 AMP MAX, 6 W MAX, 1.5 VOLTAGE DROP,ELECTRONIC (LED), 9FT LEADS. FREE 2 YEAR RADWELL WARRANTY
SENSOR, T-SLOT, CYLINDER, PNP, 0.3M PIGTAIL CABLE TO M8 3-PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SENSORS ULTRASONIC, W/ANALOG OUTPUT, 20-30V DC. FREE 2 YEAR RADWELL WARRANTY
SENTROL Sensors & Switches 1037W-N
SHEFFER Sensors & Switches 828-200-004
SIEMENS Sensors & Switches 3RG4021-7AF33
SIEMENS Sensors & Switches 3SE6605-2BA10
SIEMENS Sensors & Switches 7ML50500AA111DC0
SIGNAL SWITCH, 1 NO, 1 NC, 110 VDC, 120 VAC, 3 FT LEAD LENGTH, 13 MM SWITCH ON DISTANCE, 33 MM SWITCH OFF DISTANCE, IP67 RATING. FREE 2 YEAR RADWELL...
SIGNALING MAGNETIC SWITCH, SPDT, 30 VAC/VDC, 250MA, FOR OPEN CIRCUIT SYSTEMS, CONTACT, GREY. FREE 2 YEAR RADWELL WARRANTY
SINK SWITCH, NPN, HALL EFFECT, MALE CONNECTION. FREE 2 YEAR RADWELL WARRANTY
SONIC BIRD DETERENT MODULE, BIRDXPELLER PRO, SINGLE SPEAKER, 3-5 KHZ FREQUENCY RANGE, VERSION 1 REPELS / PIGEONS / STARLINGS / SPARROWS / GULLS, FOR OUTDOOR USE, COVERS UP TO 1...
SPEED SENSOR HALL EFFECT. FREE 2 YEAR RADWELL WARRANTY
SPST OUTPUT, NORMALLY OPEN, REED, MOV & LED SENSOR, 0.5 MAX AMPS, 5 TO 120 VOLTS, POWER CLAMP SWITCH 3.5 VOLTS MAX DROP, AC/DC CURRENT, 0.93" LONG X 0.53" WIDE...
SUBSTITUTE FOR BOSCH 0-830-100-435, REED SWITCH, 0830100435, T-SLOT DROP IN CYLINDER SENSOR, PNP, N/O, 0.3M PIGTAIL TO M8 QD. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR CANFIELD 810-200-131, REED SWITCH, 6-24VDC, 0.5AMP, 12W, 8MM. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR LEHIGH 721-000-004, REED SWITCH, NO, SPST, 1AMP, 240VAC/DC, 30W. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR PHD INC 67922-1, SLOT CYLINDER SENSOR, PNP VERSION, INSERT FROM THE SIDE, PNP, 0.3M PIGTAIL TO M8 3-PIN CONNECTOR, WIRING IS DIFFERENT THAN OEM, PLEASE FLIP THE BROWN...
SWITCH ,HALL EFFECT. FREE 2 YEAR RADWELL WARRANTY
SWITCH ,SOLID STATE, WITH QUICK CONNECT, 4.5-20 VDC. FREE 2 YEAR RADWELL WARRANTY
SWITCH, HALL EFFECT, 5-28 VDC, 6 WATT, PNP, 1 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
SWITCH, M8 MALE, 0.15M LONG, 4.5-28V DC, IP 67, RATED TEMPERATURE RANGE: -10C TO 60C. FREE 2 YEAR RADWELL WARRANTY
SWITCH, REED, 4- 120VAC/DC, 300MA MAX, 3 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
SWITCH, REED, FORM C, MALE CONNECTION. FREE 2 YEAR RADWELL WARRANTY
SWITCH,3/8"" RECESSED TERMINAL. FREE 2 YEAR RADWELL WARRANTY
SWITCH,REED,FORM A,MALE CONN.10VA,200VDC,500 MA. FREE 2 YEAR RADWELL WARRANTY
SWITCH,REED,FORM C,5M WIRE, 175VDC MAX, 250MA MAX. FREE 2 YEAR RADWELL WARRANTY
TAIYO Sensors & Switches AX105CE
TAIYO Sensors & Switches AX115CE
TIE ROD REED SWITCH, SPST N.O. VOLTAGE DROP, 2 WIRE LEAD, 30 W MAX, 1 AMP MAX, 5-240 VAC/DC, PREWIRED, 9 FT LENGTH. FREE 2 YEAR RADWELL WARRANTY
TIME DELAY MAGNETIC SWITCH, 30 SECONDS TIME DELAY, 12 VDC VOLTAGE, INLINE FUSE, (760AF-30-12). FREE 2 YEAR RADWELL WARRANTY
TOL O MATIC Sensors & Switches 3600-9082
TOL O MATIC Sensors & Switches 36009083
TOL O MATIC Sensors & Switches 36009085
TOL O MATIC Sensors & Switches 36009087
TOL O MATIC Sensors & Switches 36009088
TOL O MATIC Sensors & Switches 36009089
TOL O MATIC Sensors & Switches 36009091
TOL O MATIC Sensors & Switches 8100-9082
TOL O MATIC Sensors & Switches 8100-9089
TOL O MATIC Sensors & Switches 81009085
TOL O MATIC Sensors & Switches 81009093
TURCK Sensors & Switches BI10-G30-ADZ30X2
TURCK Sensors & Switches BI10-G30-AN7X
TURCK Sensors & Switches BI10-G30-AP6X 7M
TURCK Sensors & Switches BI10-G30-AP6X
TURCK Sensors & Switches BI10-G30-AZ3X-B1131
TURCK Sensors & Switches BI10-G30-AZ3X-B3131
ULTASONIC PROXIMITY SENSOR 6/30CM 18-35VDC. FREE 2 YEAR RADWELL WARRANTY
ULTRASONIC SENSOR 95KHZ 12DEG BEAM 12-28VDC. FREE 2 YEAR RADWELL WARRANTY
ULTRASONIC SENSOR TRANSMITTER AND RECEIVER 24VDC. FREE 2 YEAR RADWELL WARRANTY
ULTRASONIC SENSOR, (559668). FREE 2 YEAR RADWELL WARRANTY
ULTRASONIC SENSOR, 15-35 VDC, 30 CM MAX. FREE 2 YEAR RADWELL WARRANTY
ULTRASONIC SENSOR, ANALOG, 0-50 M/S RANGE, 4-20 MA, 20-30 V DC (24 V DC NOMINAL), 30 MA (HEATER OFF) SUPPLY CURRENT, 6 A MAX (HEATER ON) SUPPLY CURRENT, 8-WAY I/O...
ULTRASONIC SENSOR, NORMALLY OPEN, M12 CONNECTOR, 4 PIN, 60-300 MM SENSING RANGE, 400 KHZ, 24 VDC, PNP OUTPUT. FREE 2 YEAR RADWELL WARRANTY
ULTRASONIC SENSOR, PROXIMITY SWITCH, CYLINDRICAL, CONNECTOR PLUG, M12 X 1 THREADING, 4-PIN, 15-1000 MM SENSING RANGE, 24 VDC, 0-10 VDC OUTPUT. FREE 2 YEAR RADWELL WARRANTY
ULTRASONIC TRANSIT TIME SENSOR CLAMP-ON, UNIVERSAL SIZE D3, PAIRED, DEDICATED, EX ZONE 0,1,2, CLASS 1, DIV 1,2, ANY PIPE MATERIALS, LIQUID, PIPE DIAMETER RANGE 203 - 610 MM (8 -...
ULTRASONIC WEB RISE SENSOR. FREE 2 YEAR RADWELL WARRANTY
ULTRASONIC,10-70CM,D IF/BGS,20-30VDC,PNP, . FREE 2 YEAR RADWELL WARRANTY
VANE SENSOR, 2 PIN, 1.5 AMP, 175 VDC, 5 WATT. FREE 2 YEAR RADWELL WARRANTY
WARNER ELECTRIC Sensors & Switches 630-2111-047

Next >>