Radwell International Datasheets for Thermocouple Temperature Transmitters

Thermocouple temperature transmitters convert the small millivolt output of a thermocouple to a current signal (typically 4-20 mADC) that is immune to noise and voltage drops over a long distance.
Thermocouple Temperature Transmitters: Learn more

Product Name Notes
10K ,INDOOR,FLUSH MOUNT SENSOR,HIDDEN INDOOR SENSING, 10K THERMISTOR, COMPATIBLE WITH TEKMAR THERMOSTATS THAT SUPPORT AUXILIARY SENSORS, . FREE 2 YEAR RADWELL WARRANTY
BAPI Sensors & Switches BA/10K-2-TB-M304-2-B B2
CODE 07 - MIDGET THERMOSWITCH UNITS. FREE 2 YEAR RADWELL WARRANTY
DIAL THERMOMETER, REMOTE MOUNTED, 4/5 INCH DIAL, CAST ALUMINUM CASE, 1/2 INCH NPT, 5FT BRASS BRAIDED CABLE. FREE 2 YEAR RADWELL WARRANTY
DIGITAL TRANSMITTER, 15 DIGITAL IN/OUT ,COMPLETE SENSOR TO RS-232C OR RS-485 INTERFACE,INPUT MODULES FOR THERMOCOUPLES, RTDS, VOLTAGES, CURRENTS, PULSE AND FREQUENCY, AND BRIDGE INPUTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IMMERSION TEMPERATURE SENSOR, 4 INCH PROBE LENGTH,10K-3 OHM THERMISTOR, ROUND ABS, WITH GASKET COVER, NON SPRING LOADED, 1/2 NPT FITTING, REQUIRES THERMOWELL, SOLD SEPERATELY. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, INFRARED THERMOMETER, MODLINEPLUS, SERIES 7000. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, THERMOCOUPLE UNIT, TYPE J, 0-1024 DEGREES F, 11 BLADE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SMART TEMPERATURE TRANSMITTER, MICROPROCESSOR BASED, 4 TO 20MA, TWO WIRE LOOP, SUPPLY 10.8 TO 42.4 VDC AT THE TRANSMITTER TERMINALS, NO INTEGRAL SENSOR PROBE OR THERMOWELL SUPPLIED,...
DISCONTINUED BY MANUFACTURER, SMART TEMPERATURE TRANSMITTER, MICROPROCESSOR BASED, 4 TO 20MA, TWO WIRE LOOP, SUPPLY 10.8 TO 42.4 VDC AT THE TRANSMITTER TERMINALS, NO INTEGRAL SENSOR PROBE OR THERMOWELL SUPPLIED.
DISCONTINUED BY MANUFACTURER, TEMPERATURE ASSEMBLY, SERIES 68, ALUMINUM CONNECTION HEAD, SPRING STYLE LOADED, 4.5INCH, FM EXPLOSION PROOF APPROVAL, W/O THERMOWELL OR EXTENSION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE ASSEMBLY, SERIES 68, ALUMINUM CONNECTION HEAD, SPRING STYLE LOADED, 7.0INCH, FM EXPLOSION PROOF APPROVAL, W/O THERMOWELL OR EXTENSION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE ASSEMBLY, SERIES 68, ALUMINUM CONNECTION HEAD, SPRING STYLE LOADED, 9.0INCH, FM EXPLOSION PROOF APPROVAL, W/O THERMOWELL OR EXTENSION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE MEASURING TRANSDUCER, FOR THERMOCOUPLES TYPE J/K, INPUT: 0 - 400C/0 - 800C/0 - 1000C/0 - 1200C, INPUT ELECTRICALLY ISOLATED M, OUTPUT SIGNAL 0..10 V. FREE 2...
DISCONTINUED BY MANUFACTURER, TEMPERATURE SENSOR, WITHOUT THERMOWELL, ALUMINUM CONNECTION HEAD, SIX TERMINALS, UNPAINTED, SPRING-LOADED STYLE, NIPPLE UNION, 300 SERIES SST, 3.0 INCH EXTENSION LENGTH, 1.5 INCH SENSOR IMMERSION LENGTH, THREADED,...
DISCONTINUED BY MANUFACTURER, TEMPERATURE TRANSMITTER, DISCONTINUED BY MANUFACTURER, TEMPERATURE TRANSMITTER, EIGHT INDEPENDENTLY CONFIGURABLE INPUTS, INCLUDING 2- AND 3- WIRE RTDS, THERMOCOUPLES, MV, 2- AND 3- WIRE OHM, AND 4-20 MA...
DISCONTINUED BY MANUFACTURER, TEMPERATURE TRANSMITTER, FOUR INDEPENDENTLY CONFIGURABLE INPUTS, 2/3/4 WIRE RTDS, THERMOCOUPLES, 0-1000 MV, 0-10 V, 2/3/4-WIRE OHM, 4-20 MA SIGNALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE TRANSMITTER, PROGRAMMABLE, UNCONFIGURED, FOR THERMOCOUPLE SENSORS AND RESISTANCE TEMPERATURE DETECTORS, REPLACED BY MACX MCR-T-UI-UP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEMPERATURE TRANSMITTER, TYPE T, 0-200 F, 4-20 MA OUTPUT, J/K/T/E THERMOCOUPLE OR 100 O PLATINUM RTD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE CONVERTER, FREE RANGE TYPE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE TRANSMITTER, 0-250F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE TRANSMITTER, 12 - 42DC, 4 - 20 MA, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOSTAT, 20 FT CAPILLARY, MANUAL RESET, SINGLE PHASE, 120-240VAC, 34-80DEG F, DPDT, LOW-LIMIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSMITTER, TWO WIRE, THERMOCOUPLE INPUT, 600V. FREE 2 YEAR RADWELL WARRANTY
FIXED IR SENSOR, INFRARED MEASUREMENT, BUILT IN AIR PURGE, THERMOCOUPLE K TYPE OUTPUT-ANALOG, 10: 1 FIELD OF VIEW, 0.9 EMISSIVITY, 100 MS RESPOINSE TIME, RANGE: 170-250 DEGREES CELSIUS. FREE 2...
IMMERSION TEMPERATURE SENSOR, PT RTD, 1K OHM, 375A OUTPUT SIGNAL, 0 DEGREE - 250 DEGREE FAHRENHEIT (-18 DEGREE - 121 DEGREE CELSIUS) TEMPERATURE, 2.5 INCHES (THERMOWELL INCLUDED) PROBE LENGTH, CONNECTION...
JOHNSON CONTROLS Sensors & Switches TE-6410S-1100
PROSENSE TEMPERATURE TRANSMITTER, ISOLATED, RTD OR THERMOCOUPLE INPUT, DEG C OR DEG F, CURRENT OUTPUT, 5.5-35 VDC LOOP POWERED OPERATING VOLTAGE, 35MM DIN RAIL MOUNT, SCREW TERMINALS.. FREE 2 YEAR...
PROSENSE TEMPERATURE TRANSMITTER, ISOLATED, TYPE K THERMOCOUPLE INPUT, 0 TO 200 DEG F FIXED, 4-20 MA OUTPUT, 12 TO 35 VDC OPERATING VOLTAGE, 35 MM DIN RAIL MOUNT, REMOVABLE SCREW...
PROSENSE TEMPERATURE TRANSMITTER, ISOLATED, TYPE K THERMOCOUPLE INPUT, 0 TO 300 DEG F FIXED, 4-20 MA OUTPUT, 8 TO 35 VDC OPERATING VOLTAGE, DIN FORM B CONNECTION HEAD MOUNT, SCREW...
PROSENSE TEMPERATURE TRANSMITTER, ISOLATED, TYPE K THERMOCOUPLE INPUT, 0 TO 500 DEG F FIXED, 4-20 MA OUTPUT, 8 TO 35 VDC OPERATING VOLTAGE, DIN FORM B CONNECTION HEAD MOUNT, SCREW...
RTD THERMOWELL TEMPERATURE SENSOR 12INCH ROD. FREE 2 YEAR RADWELL WARRANTY
SCHWANK, JM-0509-XX, THERMOCONTROL, SETBACK OVERRIDE PUSH BUTTON. FREE 2 YEAR RADWELL WARRANTY
SIEMENS INDUSTRY Sensors & Switches 544-577-25
SOLID STATE ROOM SENSOR, 55-85 DEGREES F, ADJUSTABLE SET POINT, NO THERMOMETER. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE SENSOR INPUT MODULE, 2PT THERMOCOUPLE. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE SENSOR, METASTAT, THERMOSTAT, NICKEL TEMPERATURE SENSOR AND OVERRIDE SWITCH. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE SENSOR, THERMOBUFFER, IP66, NEMA 4, 10K OHM / 25DEGREE C, STAINLESS STEEL PROBE, 2INCH SENSOR. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE TRANSMITTER, 1K-OHM PLATINUM RTD SENSOR, 0-150 DEGREE F SENSING RANGE, 7-40VDC 4-20MA RATING, PLUGGABLE TERMINAL BLOCK, M304 STAINLESS STEEL THERMOWELL PROBE, 4INCH PROBE LENGTH, IP66 PROTECTION W/ NEMA 4,...
TEMPERATURE TRANSMITTER, THERMOCOUPLE, 2-WIRE, 0-1000 F, 4-20MA. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE THERMOMETER, 1 CH, TYPE K; TEMPERATURE MEASURING RANGE:-250C TO +1372C; EXTERNAL HEIGHT:193MM; EXTERNAL WIDTH:84MM; EXTERNAL DEPTH:28MM; PRODUCT RANGE:- ROHS COMPLIANT: YES, REPLACES 450-ATT. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE TRANSMITTER, 0-225DEG F, 4-20MA, 12/42VDC. FREE 2 YEAR RADWELL WARRANTY
THERMOSTAT, 0/5 VDC, 10K TYPE III,4-20 MA, 700 OHMS MAX,-40 TO 149 DEG F. FREE 2 YEAR RADWELL WARRANTY
THERMOSTAT, HEATING LINE VOLT, 40-90 DEGREE F, AUTO/OFF/FAN. FREE 2 YEAR RADWELL WARRANTY