N-Channel 1500V 4A (Tc) 63W (Tc) Through Hole TO-3PF
Manufacturer: STMicroelectronics
Win Source Part Number: 083457-STFW4N150
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 63W (Tc)
Family Name: STW4N150
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3PF
Dimension: TO-3P-3 Full Pack
Drain-Source Breakdown Voltage: 1500V (1.5kV)
Continuous Drain Current at 25°C: 4A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 50nC @ 10V
Max Input Capacitance: 1300pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 7 Ohm @ 2A, 10V
Alternative Parts (Cross-Reference): 2SK3745LS; NDFP03N150CG; STW4N150;
Introduction Date: March 29, 2005
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
N-Channel 1.5kV 4A 7 Ohm Power MOSFET Product overview: STFW4N150 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1.5kV, 4A, 7 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.5kV, 4A, 7 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFW4N150 can be used for catalog matching and distributor lookup.
TRANSISTOR, MOSFET, N CHANNEL, 4 A, 1.5 KV, 5 OHM, 10 V, 4 V, TO-3PF PACKAGE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
MOSFET N-channel 1500 V 4 A PowerMESH
MOSFET N-CH 1500V 4A ISOWATT
MOSFET Transistor, N Channel, 4 A, 1.5 kV, 5 ohm, 10 V, 4 V RoHS Compliant: Yes
MOSFET N-CH 1500V 4A ISOWATT
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 497-10004-5-ND | 083457-STFW4N150 | 278-STFW4N150 | 38965118 | STFW4N150 | STFW4N150 | 94T3365 | STFW4N150 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STFW4N150 | N-Channel 1.5kV 4A 7 Ohm MOSFET Transistor | Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet Transistor, N Channel, 4 A, 1.5 Kv, 5 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-3; TO-3P-3 Full Pack | TO-3; SOT3; TO-3PF | TO-3P-3 Full Pack | TO-3 | TO-3; TO-3P-3 Full Pack | |||
| V(BR)DSS | 1500 volts | 1500 volts | ||||||
| PD | 63000 milliwatts | 63000 milliwatts | 63000 milliwatts |