STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP5NK80ZFP STP5NK80ZFP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 092088-STP5NK80ZFP Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Family Name: STP5NK80 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 4.3A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 45.5nC @ 10V Max Input Capacitance: 910pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 2.4 Ohm @ 2.15A, 10V Alternative Parts (Cross-Reference): TK5A80E; IXFP4N85XM; CDM2205-800FP SL; TSM4N80CI C0G; Introduction Date: July 26, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 092088-STP5NK80ZFP Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Family Name: STP5NK80 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 4.3A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 45.5nC @ 10V Max Input Capacitance: 910pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 2.4 Ohm @ 2.15A, 10V Alternative Parts (Cross-Reference): TK5A80E; IXFP4N85XM; CDM2205-800FP SL; TSM4N80CI C0G; Introduction Date: July 26, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP5NK80ZFP - 092088-STP5NK80ZFP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP5NK80ZFP
092088-STP5NK80ZFP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP5NK80ZFP 092088-STP5NK80ZFP
Manufacturer: STMicroelectronics Win Source Part Number: 092088-STP5NK80ZFP Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Family Name: STP5NK80 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 4.3A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 45.5nC @ 10V Max Input Capacitance: 910pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 2.4 Ohm @ 2.15A, 10V Alternative Parts (Cross-Reference): TK5A80E; IXFP4N85XM; CDM2205-800FP SL; TSM4N80CI C0G; Introduction Date: July 26, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management

Manufacturer: STMicroelectronics
Win Source Part Number: 092088-STP5NK80ZFP
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Family Name: STP5NK80
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 4.3A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 45.5nC @ 10V
Max Input Capacitance: 910pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 2.4 Ohm @ 2.15A, 10V
Alternative Parts (Cross-Reference): TK5A80E; IXFP4N85XM; CDM2205-800FP SL; TSM4N80CI C0G;
Introduction Date: July 26, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management

Buy Now Datasheet
Singapore, Singapore
800V 4.3A MOSFET Transistor
278-STP5NK80ZFP
800V 4.3A MOSFET Transistor 278-STP5NK80ZFP
800V N-CH MOSFET, 4.3A, 2.4R RdsOn, TO-220FP Product overview: STP5NK80ZFP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 4.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP5NK80ZFP can be used for catalog matching and distributor lookup.

800V N-CH MOSFET, 4.3A, 2.4R RdsOn, TO-220FP Product overview: STP5NK80ZFP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 4.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP5NK80ZFP can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 4857787 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
4857787
MOSFETs 4857787
MOSFET N-Channel 800V 4.3A TO220FP

MOSFET N-Channel 800V 4.3A TO220FP

Supplier's Site
MOSFETs - 4857787P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
4857787P
MOSFETs 4857787P
MOSFET N-Channel 800V 4.3A TO220FP

MOSFET N-Channel 800V 4.3A TO220FP

Supplier's Site
MOSFETs - 1686108 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1686108
MOSFETs 1686108
MOSFET N-Channel 800V 4.3A TO220FP

MOSFET N-Channel 800V 4.3A TO220FP

Supplier's Site
Single FETs, MOSFETs - 497-12056-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12056-5-ND
Single FETs, MOSFETs 497-12056-5-ND
N-Channel 800V 4.3A (Tc) 30W (Tc) Through Hole TO-220FP

N-Channel 800V 4.3A (Tc) 30W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 800 Volt 4.3 A Zener SuperMESH

MOSFET N-Ch 800 Volt 4.3 A Zener SuperMESH

Buy Now Datasheet
N Channel Mosfet, 800V, 4.3A, To-220Fp; Channel Type Stmicroelectronics - 19M1113 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 800V, 4.3A, To-220Fp; Channel Type Stmicroelectronics
19M1113
N Channel Mosfet, 800V, 4.3A, To-220Fp; Channel Type Stmicroelectronics 19M1113
N CHANNEL MOSFET, 800V, 4.3A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:4.3A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

N CHANNEL MOSFET, 800V, 4.3A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:4.3A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

Supplier's Site
Transistor - 16485206 - Radwell International
Willingboro, NJ, United States
Transistor
16485206
Transistor 16485206
N CHANNEL MOSFET, 800V, 4.3A, TO-220FP; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:800V; CONTINUOUS DRAIN CURRENT ID:4.3A; ON RESISTANCE RDS(ON):1.9OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL MOSFET, 800V, 4.3A, TO-220FP; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:800V; CONTINUOUS DRAIN CURRENT ID:4.3A; ON RESISTANCE RDS(ON):1.9OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP5NK80ZFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP5NK80ZFP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP5NK80ZFP
MOSFET N-CH 800V 4.3A TO220FP

MOSFET N-CH 800V 4.3A TO220FP

Supplier's Site
Single FETs, MOSFETs - STP5NK80ZFP - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP5NK80ZFP
Single FETs, MOSFETs STP5NK80ZFP
MOSFET N-CH 800V 4.3A TO220FP

MOSFET N-CH 800V 4.3A TO220FP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Radwell International Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 092088-STP5NK80ZFP 278-STP5NK80ZFP 4857787 4857787P 497-12056-5-ND STP5NK80ZFP 19M1113 16485206 STP5NK80ZFP STP5NK80ZFP
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP5NK80ZFP 800V 4.3A MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs MOSFET N Channel Mosfet, 800V, 4.3A, To-220Fp; Channel Type Stmicroelectronics Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 800 volts 800 volts
PD 30000 milliwatts 30000 milliwatts 30000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; SOT3; TO-220FP TO-220; To-220fp TO-220; TO-220 TO-220; TO-220-3 Full Pack TO-3; TO-220 TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack
Unlock Full Specs
to access all available technical data