STMicroelectronics, Inc. Single FETs, MOSFETs STP5NK60Z

Description
N-Channel 600V 5A (Tc) 90W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 600V 5A (Tc) 90W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-3196-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-3196-5-ND
Single FETs, MOSFETs 497-3196-5-ND
N-Channel 600V 5A (Tc) 90W (Tc) Through Hole TO-220

N-Channel 600V 5A (Tc) 90W (Tc) Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - 053937-STP5NK60Z - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
053937-STP5NK60Z
Discrete Semiconductor Products 053937-STP5NK60Z
Manufacturer: STMicroelectronics Win Source Part Number: 053937-STP5NK60Z Category: Discrete Semiconductor Products Family: FETs - Single Series: SuperMESH Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-220-3 Manufacturer Device Package: TO-220AB Standard Package: 50 Catalog: N-Channel Standard FETs FET Type: MOSFET N-Channel Metal Oxide FET Feature: Standard Drain to Source Voltage (Vdss): 600V Current - Continuous Drain (Id) @ 25°C: 5A (Tc) Vgs(th) (Max) @ Id: 4.5V @ 50µA Gate Charge (Qg) @ Vgs: 34nC @ 10V Input Capacitance (Ciss) @ Vds: 690pF @ 25V Power - Max: 90W Rds On (Max) @ Id Vgs: 1.6 Ohm @ 2.5A 10V Family Name: STP5NK60 Alternative Parts (Cross-Reference): TSM6NB60CZ C0G; IRFBC40LCLPBF; TSM6NB60CZ C0; NDP04N62ZG; IXTP5N60P; STP4N62K3; STP5NB60; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 053937-STP5NK60Z
Category: Discrete Semiconductor Products
Family: FETs - Single
Series: SuperMESH
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3
Manufacturer Device Package: TO-220AB
Standard Package: 50
Catalog: N-Channel Standard FETs
FET Type: MOSFET N-Channel Metal Oxide
FET Feature: Standard
Drain to Source Voltage (Vdss): 600V
Current - Continuous Drain (Id) @ 25°C: 5A (Tc)
Vgs(th) (Max) @ Id: 4.5V @ 50µA
Gate Charge (Qg) @ Vgs: 34nC @ 10V
Input Capacitance (Ciss) @ Vds: 690pF @ 25V
Power - Max: 90W
Rds On (Max) @ Id Vgs: 1.6 Ohm @ 2.5A 10V
Family Name: STP5NK60
Alternative Parts (Cross-Reference): TSM6NB60CZ C0G; IRFBC40LCLPBF; TSM6NB60CZ C0; NDP04N62ZG; IXTP5N60P; STP4N62K3; STP5NB60;
Introduction Date: March 23, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
600V 5A TO-220 MOSFET Transistor
278-STP5NK60Z
600V 5A TO-220 MOSFET Transistor 278-STP5NK60Z
600V 5A N-CH MOSFET TO-220 Product overview: STP5NK60Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 5A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP5NK60Z can be used for catalog matching and distributor lookup.

600V 5A N-CH MOSFET TO-220 Product overview: STP5NK60Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 5A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP5NK60Z can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 600 Volt 5 Amp

MOSFET N-Ch 600 Volt 5 Amp

Buy Now Datasheet
Single FETs, MOSFETs - STP5NK60Z - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP5NK60Z
Single FETs, MOSFETs STP5NK60Z
MOSFET N-CH 600V 5A TO220AB

MOSFET N-CH 600V 5A TO220AB

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 5 A, 600 V, 1.2 Ohm, 10 V, 3.75 V Rohs Compliant Stmicroelectronics - 94T3484 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 5 A, 600 V, 1.2 Ohm, 10 V, 3.75 V Rohs Compliant Stmicroelectronics
94T3484
Mosfet Transistor, N Channel, 5 A, 600 V, 1.2 Ohm, 10 V, 3.75 V Rohs Compliant Stmicroelectronics 94T3484
MOSFET Transistor, N Channel, 5 A, 600 V, 1.2 ohm, 10 V, 3.75 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 5 A, 600 V, 1.2 ohm, 10 V, 3.75 V RoHS Compliant: Yes

Supplier's Site
Mosfet, N Ch, 600V, 5A, To-220; Channel Type Stmicroelectronics - 57P1995 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 600V, 5A, To-220; Channel Type Stmicroelectronics
57P1995
Mosfet, N Ch, 600V, 5A, To-220; Channel Type Stmicroelectronics 57P1995
MOSFET, N CH, 600V, 5A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:- RoHS Compliant: Yes

MOSFET, N CH, 600V, 5A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:- RoHS Compliant: Yes

Supplier's Site
Transistor - 38985305 - Radwell International
Willingboro, NJ, United States
Transistor
38985305
Transistor 38985305
MOSFET TRANSISTOR, N CHANNEL, 5 A, 600 V, 1.2 OHM, 10 V, 3.75 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET TRANSISTOR, N CHANNEL, 5 A, 600 V, 1.2 OHM, 10 V, 3.75 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP5NK60Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP5NK60Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP5NK60Z
MOSFET N-CH 600V 5A TO220AB

MOSFET N-CH 600V 5A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number 497-3196-5-ND 053937-STP5NK60Z 278-STP5NK60Z STP5NK60Z STP5NK60Z 94T3484 57P1995 38985305 STP5NK60Z
Product Name Single FETs, MOSFETs Discrete Semiconductor Products 600V 5A TO-220 MOSFET Transistor MOSFET Single FETs, MOSFETs Mosfet Transistor, N Channel, 5 A, 600 V, 1.2 Ohm, 10 V, 3.75 V Rohs Compliant Stmicroelectronics Mosfet, N Ch, 600V, 5A, To-220; Channel Type Stmicroelectronics Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3 TO-220; TO-220-3 TO-3 TO-3; TO-220 TO-220; TO-220-3
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Packing Method Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data