Radwell International Datasheets for Oscilloscopes

Oscilloscopes translate an electronic signal into a pattern or waveform on a screen. As it is traced across the screen, the waveform creates a signature of the signal's characteristics.
Oscilloscopes: Learn more

Product Name Notes
BENCHTOP OSCILLISCOPE, 35MHZ DUAL TRACE, 100/117/220/240VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG OSCILLOSCOPES, 4 VERTICAL CHANNELS WITH DC TO 350 MHZ, 2 MV TO 5 V PER DIVISION, IN A 1-2-5 SEQUENCE, 1 MN OR 50 N INPUT...
DISCONTINUED BY MANUFACTURER, DIGITAL PHOSPHOR OSCILLOSCOPE, DPO, E*SCOPE, 300 MHZ, 4 CHANNEL, 2.5 GS/S PER CHANNEL, FULL VGA COLOR LCD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL REAL-TIME OSCILLOSCOPE, TDS 200 SERIES, 2-CHANNEL, 60 MHZ BANDWIDTH, 1 GS/S SAMPLE RATE, 8-BIT RESOLUTION, 2500 SAMPLE POINTS PER CHANNEL, 2MV TO 5V / DIV. FREE...
DISCONTINUED BY MANUFACTURER, OSCILLOSCOPE MODULE, 2 CHANNELS, 50/400 HZ, 110/240V AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OSCILLOSCOPE PROBE MINIATURE PASSIVE 500MHZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OSCILLOSCOPE, 4 CHANNELS, 150 MHZ, 120W, 1.6/2A, 115/250V, 48-440HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OSCILLOSCOPE, 5 A, 48/110 HZ, 115/250 V, 200 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OSCILLOSCOPE, 54600 SERIES, 4 CHANNEL, 100MHZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OSCILLOSCOPE, ANALOG, 150 MHZ, 4 CHANNEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OSCILLOSCOPE, COUNTER MULTIMETER ANALOG , 90-250VAC, 48-440HZ, 100MHZ BANDWIDTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OSCILLOSCOPE, DIGITAL, 200 MHZ, 4 CHANNEL, 8-BITS, REAL-TIME, 30000 PT/SEC RECORD LENGTH, 100 MS/S SAMPLING RATE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OSCILLOSCOPE, MINI-SCOPE, PORTABLE, 2 CHANNEL, DUAL TRACE, 1 AMP, 10-16 VDC, 15 MHZ FREQUENCY RESPONSE, SWEEP TIME / 1 S/DIV TO .5 S/DIV, INTERNAL / EXTERNAL TRIGGERING.
DISCONTINUED BY MANUFACTURER, OSCILLOSCOPE, TEKSCOPE, DIGITAL, REAL-TIME, PROGRAMMABLE, 2 CHANNEL, 2500 POINT RECORD LENGTH, DUAL DIGITIZERS, 3-3/4 DIGIT DMM WITH DATALOGGER, 1 GSA, 200 MHZ. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, POWER MODULE, 1.2 AMP, 60 HZ, 120 VAC, 120 W. FREE 2 YEAR RADWELL WARRANTY
ELECTRONIC LOAD, 4-60VDC, 0-60AMP, 300W, DIGITAL VOLTMETER AND AMMETER, 3.5 DIGIT, 10-TURN MULTI-DIAL, BUILT IN OSCILLATOR FOR SWITCHING FUNCTIONS. FREE 2 YEAR RADWELL WARRANTY
KEYSIGHT AGILENT HP Test Equipment 10441A
NOISE SOURCE, SNS SERIES, 10 MHZ TO 18 GHZ. FREE 2 YEAR RADWELL WARRANTY
OBSOLETE, REPLACEMENT PART-DSO5054A, OSCILLOSCOPE, DIGITIZING, 500MHZ. FREE 2 YEAR RADWELL WARRANTY
OPTOCOUPLER, DIGITAL, 3.75KV, MFSOP-5; NO. OF CHANNELS:1 CHANNEL; ISOLATION VOLTAGE:3.75KV; DATA RATE:5MBPS; OPTOCOUPLER CASE STYLE:MFSOP; NO. OF PINS:5PINS; PRODUCT RANGE:-; SVHC:NO SVHC (15-JAN-2018); NO. OF CHANN ROHS COMPLIANT: NO. FREE...
OPTOCOUPLER, DIGITAL, 3.75KV, SOP-5; NO. OF CHANNELS:1 CHANNEL; ISOLATION VOLTAGE:3.75KV; DATA RATE:10MBPS; OPTOCOUPLER CASE STYLE:SOP; NO. OF PINS:5PINS; PRODUCT RANGE:-; SVHC:NO SVHC (15-JAN-2018); NO. OF CHANNELS ROHS COMPLIANT: YES. FREE...
OPTOCOUPLER, DIGITAL, 3.75KV, SOP-5; NO. OF CHANNELS:1 CHANNEL; ISOLATION VOLTAGE:3.75KV; DATA RATE:20MBAUD; OPTOCOUPLER CASE STYLE:SOP; NO. OF PINS:5PINS; PRODUCT RANGE:TLP236; SVHC:NO SVHC (15-JAN-2018); NO. OF CH ROHS COMPLIANT: YES. FREE...
OPTOCOUPLER, GATE DRIVER, 1.5KV, SOP-4; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:SOP; NO. OF PINS:4PINS; ISOLATION VOLTAGE:1.5KV; PRODUCT RANGE:-; SVHC:NO SVHC (15-JAN-2018); NO. OF CHANNELS:1CHANNELS ROHS COMPLIANT: YES. FREE 2...
OPTOCOUPLER, GATE DRIVER, 1.5KV, SOP-4; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:SOP; NO. OF PINS:4PINS; ISOLATION VOLTAGE:1.5KV; PRODUCT RANGE:TLP312; SVHC:NO SVHC (15-JAN-2018); NO. OF CHANNELS:1CHANNELS ROHS COMPLIANT: NO. FREE 2...
OPTOCOUPLER, GATE DRIVER, 1.5KV, SOP-4; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:SOP; NO. OF PINS:4PINS; ISOLATION VOLTAGE:1.5KV; PRODUCT RANGE:TLP312; SVHC:NO SVHC (15-JAN-2018); NO. OF CHANNELS:1CHANNELS ROHS COMPLIANT: YES. FREE 2...
OPTOCOUPLER, GATE DRIVER, 2.5KV, DIP-8; NO. OF CHANNELS:2 CHANNEL; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:8PINS; ISOLATION VOLTAGE:2.5KV; PRODUCT RANGE:TLP227; SVHC:NO SVHC (15-JAN-2018); NO. OF CHANNELS:2CHANNELS ROHS COMPLIANT: NO. FREE 2...
OPTOCOUPLER, PHOTOTRANS, 3.75KV, SOIC-16; NO. OF CHANNELS:4 CHANNEL; OPTOCOUPLER CASE STYLE:SOIC; NO. OF PINS:16PINS; FORWARD CURRENT IF MAX:50MA; ISOLATION VOLTAGE:3.75KV; CTR MIN:100%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:80V; ROHS COMPLIANT: YES. FREE...
OPTOCOUPLER, TRIAC, 5KV, DIP-4; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:4PINS; ISOLATION VOLTAGE:5KV; TRIAC OPERATING MODE:NON ZERO CROSSING; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; PRODUCT RANGE:-; SVHC:NO SVHC (1 ROHS COMPLIANT: NO.
OSCILLOSCOPE MHZ 2-TRACE, 20MHZ. FREE 2 YEAR RADWELL WARRANTY
OSCILLOSCOPE PROBE KIT, 60MHZ, 1:1/10:1 ATTENUATOR. FREE 2 YEAR RADWELL WARRANTY
OSCILLOSCOPE PROBE KIT,100 MHZ. FREE 2 YEAR RADWELL WARRANTY
OSCILLOSCOPE, 1K-100KHZ SWEEP RANGE. FREE 2 YEAR RADWELL WARRANTY
OSCILLOSCOPE, 2 CHANNEL, 115 - 240 V, 45 - 400 HZ, 10 MHZ BANDWITH, . FREE 2 YEAR RADWELL WARRANTY
OSCILLOSCOPE, 2 CHANNEL, 20 MHZ BANDWIDTH, 6 INCH SCREEN W / INTERNAL GRATICULE, 35 W, 100 - 230 V. FREE 2 YEAR RADWELL WARRANTY
OSCILLOSCOPE, DUAL TRACE, 20 MHZ BANDWIDTH, 100-220 V, 2 CHANNEL, . FREE 2 YEAR RADWELL WARRANTY
OSCILLOSCOPE, PORTABLE READ OUT, 100 MHZ BANDWIDTH, 90 - 250 VAC, 4 ANALOG CHANNELS, 6 INCH SCREEN W / INTERNAL GRATICULE. FREE 2 YEAR RADWELL WARRANTY
OSCILLOSCOPE,100MHZ, 4 CHANNELS. FREE 2 YEAR RADWELL WARRANTY
OSCILLOSCOPE,PICOSCO PE,SERIES-2000,8 BITS AT 200 MS/S RESOLUTION,25MHZ,ARB ITRARY WAVEFORM GENERATOR,2 CHANNEL. FREE 2 YEAR RADWELL WARRANTY
PROBE, OSCILLOSCOPE, 100MHZ, 4 FT LONG, X1/X10. FREE 2 YEAR RADWELL WARRANTY
TEKTRONIX Test Equipment TDS210
TOSHIBA Test Equipment TLP3063
X36 PB-F TRIAC COUPLER LOW TRIGGER CURRENT ZC SO6 TAPE & REEL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY