Radwell International Datasheets for Network Gateways
Network gateways interconnect networks with different, incompatible communication protocols. They perform a Layer-7 protocol-conversion to translate one set of protocols into another (for example, from TCP/IP to SNA or from TCP/IP to X.25).
Network Gateways: Learn more
| Product Name | Notes |
|---|---|
| ADVANCED MODBUS GATEWAY, 1-PORT, WITH 1 100BASEF(X) SINGLE-MODE FIBER PORT (SC CONNECTORS), -40 TO 75 DEGREES C OPERATING TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY | |
| ADVANCED MODBUS GATEWAY, RS-232/422/485, 1 PORT, TC0/100BASET(X) PORT, AND 1 DSL PORT, -10 TO 60°C OPERATING TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY | |
| CELLULAR ROUTER, NAM, 2 X ETH, 1 X RS232, 1X RS485, DIN AND WALL MOUNT, 4G LTE CAT.4 VPN GATEWAY WITH 3G/2G FALLBACK. FREE 2 YEAR RADWELL WARRANTY | |
| COMMUNICATION CONVERTER, PROGRAMMING C2000 KEYPAD, USB-RS485 GATEWAY, 9V POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| COMMUNICATION MODULE ETHERNET GATEWAY MODBUS TCP/IP TO MODBUS MASTER/SLAVE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECT ASCII ETHERNET TCP/IP GATEWAY, 12-24VDC, 115K BAUD, ANODIZED ALUMINUM, DIN RAIL MOUNT, LED. FREE 2 YEAR RADWELL WARRANTY | |
| CONTEXT GATEWAY, 2 WATTS AVERAGE, 10 WATTS PEAK, 100-240 VAC INPUT, 50/60 HZ INPUT, .6 AMPS INPUT, 12 VDC OUPUT, 1.5 AMPS OUTPUT, 5.5 MM OUTER, 2.1 MM CENTER POSITIVE... | |
| CRADLEPOINT, COMPACT M2M GATEWAY FOR KIOSKS, ATMS, DIGITAL SIGNAGE. FREE 2 YEAR RADWELL WARRANTY | |
| DIGI CONNECTPORT X4, ROUTING GATEWAY, 6-30VDC 1.25AMP MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 06/30/2022, GATEWAY CONTROLLER, ROBONET, 24 VDC, 600 MA, CC-LINK COMMUNICATION STANDARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 76996 - DX80 STAR EXTERIOR ANTENNA , 900MHZ, GATEWAYPRO, 150 M, W IP67, 10-30 VDC, RS 485, MODBUS/TCP-ETHERNET/ IP PROTOCOL CONVERSION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DUAL GATEWAY/ACCESS POINT, 2 AMP, 10-30VDC, 1 ETHERNET PORT, 1 9 PIN INPUT, 1 9 PIN OUTPUT, 1 COAXIAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DUAL GATEWAY/ACCESS POINT, REMOTE, 2 AMP, 10-30 VOLT DC, 1 RJ45 PORT, 1 ETHERNET ORT, 1 9 PIN INPUT, 1 9 PIN OUTPUT, 1 COAXIAL CONNECTION. FREE... | |
| DISCONTINUED BY MANUFACTURER, ETHERNET GATEWAY - ETHERNET I/P TO MODBUS TCP/IP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ETHERNET/IP+MODBUSTC P GATEWAY, ASI-3 COMPATIBLE, GATEWAY, IP20, 1 ASI NETWORK, 1 ASI MASTER, ETHERNET FIELDBUS + RS 232, RECOGNITION OF DUPLICATE ASI ADDRESSES, PROGRAMMING IN C -... | |
| DISCONTINUED BY MANUFACTURER, GATEWAY AND REMOTE ACCESS ROUTER, ETHERNET SWITCH, ROUTER BASE MODULE, 12-24VDC, 2.5A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GATEWAY ROUTER, RJ45, RS 232, USB, RESET OUTPUT/INPUT, NO DIRECT RPL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GATEWAY SERVER, 10/100 TX/RX, 1-RS485, REPLACED BY PAS800. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUSTRIAL ETHERNET GATEWAY, DEVICEMASTER DB9M, 8 SERIAL PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUSTRIAL GATEWAY, COSY 131, REMOTE ACCESS, WAN/LAN/USB, 12-24 VDC, DIN RAIL MOUNT, (AKA EC61330_00MA/S), (SUGGESTED REPLACEMENT: EC71330_00MA). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MULTI PROTOCOL EHTERNET, SERIAL, PROFIBUS INDUSTRIAL GATEWAY, APP-ESP-GTW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MULTI-PROTOCOL NETWORK GATEWAY, SUPPORTS: MODBUS RTU / METASYS N2, SIEMENS FLN, CONNECTS UP TO THREE DRIVES, REQUIRES ONE CAB00XX-0A CABLE PER DRIVE. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, NETWORK GATEWAY SUPPORTS DEVICENET ONE UNIT CONNECTS UP TO THREE DRIVES REQUIRES ONE CAB00XX-0A CABLE PER DRIVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NETWORK GATEWAY, CONNECTPORT 4X, ZBEE TO ETHERNET AND CELLULAR, 6-30VDC 1.25AMP MAX, GPRS, RS-232 SERIAL PORT, RJ-45 ETHERNET, USB 1.1, 2.4GHZ, 16MB FLASH, 32MB RAM, SECONDARY CELL... | |
| DISCONTINUED BY MANUFACTURER, ROUTER, CLOUDGATE LTE, 3G/2G EDGE, GPRS, GSM, HSPA+, UMTS GATEWAY AT&T, T-MOBILE, VERIZON ETHERNET, FREQUENCY / 700MHZ / 850MHZ / 900MHZ / 1.7GHZ / 1.8GHZ / 1.9... | |
| DISCONTINUED BY MANUFACTURER, ROUTER, OPTION CLOUDGATE LTE GATEWAY, 4G/3G/2G LTE GATEWAY ETHERNET, RJ-45, FREQUENCY / 700 HZ / 800 HZ / 850 HZ / 900 HZ / 1.7GHZ / 1.8GHZ... | |
| DISCONTINUED BY MANUFACTURER, SECURE SERVICE GATEWAY, 12V, 128 MB MEMORY, FIREWALL/VPN, VOIP SECURITY, RACK MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SECURE SERVICES GATEWAY, MODEL SSG 5, 7 PORTS, 256 MB MEMORY, RS232 SERIAL BACKUP INTERFACE, 3 AMP, 12 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPECTRALINK 8000 TELEPHONY GATEWAY 16-PORT DIGITAL INTERFACE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WIRELESS GATEWAY MODULE, AIRLINK GX440, CELLULAR MODEM, 802.11B/G/N, VERIZON. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRIC GATEWAY, TOP HAT RAIL MOUNT, (4) LED INDICATORS, EIGHT-POLE, IP20, -25C TO -55C, 24 VDC, 3 AMP, PUSH-IN TERMINALS, RJ45, MINI-USB INTERFACE. FREE 2 YEAR RADWELL WARRANTY | |
| ETHERNET I/P GATEWAY, DUAL PORT, ASCII SERIAL BAR CODE TO PLC, RFID SLAVE DATA TO TWO PIN TERMINAL BLOCK, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| ETHERNET IP SLAVE FIELDBUS GATEWAY ANYBUS-X. FREE 2 YEAR RADWELL WARRANTY | |
| GATEWAY MODULE, 24 VDC, 3W (TYPICAL), 8W (MAX.), 536 MHZ, 70MBPS, 2 PORT USB, DIN RAIL MOUNT, (30209). FREE 2 YEAR RADWELL WARRANTY | |
| GATEWAY ROUTER, SERIES CLOUDGATE, 2G/3G CELLULAR, GENERAL PURPOSE, CDMA/EDGE/GSM/HSDPA/ HSPA/UMTS, IOT GATEWAY, EXPANSION SLOT, LED STATUS INDICATORS, 1.2AMP, 9-33V. FREE 2 YEAR RADWELL WARRANTY | |
| GATEWAY, CONNECTS PLC(S) AND MODBUS, TCP/IP SERVER(S), DIN RAIL MOUNT, 3' POWER CABLE, W/FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| GATEWAY, ZIGBEE HIGH POWER, 24VAC, 24VDC, 50/60HZ, RJ45. FREE 2 YEAR RADWELL WARRANTY | |
| I/O GATEWAY, ETHERNET, ETHERTRAK SERIES, REDUNDANT. FREE 2 YEAR RADWELL WARRANTY | |
| MODBUS ETHERNET TO SERIAL GATEWAY, WITH (2) SERIAL PORTS (TB CONNECTORS),(1) ETHERNET PORT (RJ45). FREE 2 YEAR RADWELL WARRANTY | |
| MODBUS, TCP / DNP3 GATEWAY, 2 PORT, WITH 802.11 A 8 10/100BASET(X) PORT, 2 100BASEFX SINGLE-MODE PORT, WITH SC CONNECTORS, 1 POWER INPUT (88-300 VDC OR 85-264 VAC), -40~85 C. | |
| MODEM, 4G WIRELESS MODEM DUAL INTEGRATED ANTENNA, CPEI 150 CLEAR SERIES, WIMAX WIRELESS BROADBAND GATEWAY, 12V, 2 AMP, LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY | |
| MODEM, SECURE SERVICES GATEWAY, SSG20, STAND ALONE NETWORK PROTECTION DEVICE, . FREE 2 YEAR RADWELL WARRANTY | |
| NETLINK TELEPHONY GATEWAY 16 (ROHS) ** EOL 2/1/2015**. FREE 2 YEAR RADWELL WARRANTY | |
| NETWORKING ROUTER, AIRLINK GATEWAY, RAVEN XE, USB, SINGLE ETHERNET. FREE 2 YEAR RADWELL WARRANTY | |
| NETWORKING, SOLUTIONS,GATEWAYS, ROUTER, 802.11B/G,GATEWAY ETHERNET, IC, SPI. FREE 2 YEAR RADWELL WARRANTY | |
| PROFINET I/O SLAVE, X-GATEWAY SERIES, TO INTERBUS SLAVE, 24 V, 200 MA, ETHERNET, DATA RATE: 100 MB/S, USB, 1 X RJ45, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| ROUTER, CLOUDGATE, GATEWAY / 3G CDMA / EDGE/ EV-DO/ GPRS/ GSM/ HSDPA/ HSPA+/ HSUPA/ UMTS, RJ-45 ETHERNET, DOES NOT INCLUDE / GOBI MODULE / ANTENNA PORT, V2 HARDWARE / POWER... | |
| SERIAL TO ETHERNET MODBUS GATEWAY, 4-PORT, RS-232/422/485 (SOFTWARE SELECTABLE), 12-48 VDC, 16:9 ASPECT RATIO, IP30 PROTECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SMATR GRID 200 GATEWAY, INPUT 90-300 VAC, 50-60HZ, 0.2A MAX. FREE 2 YEAR RADWELL WARRANTY | |
| WIRELESS GATEWAY. FREE 2 YEAR RADWELL WARRANTY | |
| WIRELESS ROUTER, AIRLINK GX450, MOBILE 4G XLTE GATEWAY, WITH ETHERNET/SERIAL/USB/ GPS, LTE BANDS 2 / 4 /13, 100 MB LAN, RS-232, 1 RJ-45 PORT, 2.40 GHZ, 9-36 VDC. FREE 2... |