Radwell International Datasheets for Gas Fittings

Gas fittings are specifically designed for use with gases, such as flammable propane or hazardous phosgene. These types of fittings have a reverse thread; meaning, the threads are cut in the reverse direction from all other fittings so that gas lines cannot be connected to air lines, water lines, or vent lines.
Gas Fittings: Learn more

Product Name Notes
(PRICE/PACK OF 25), NITRILE IMPREGNATED FIBER GASKET, 0.312" OD, PACK OF 25. FREE 2 YEAR RADWELL WARRANTY
(PRICE/PACK OF 25), NYLON GASKET, 0.307" OD, PACK OF 25. FREE 2 YEAR RADWELL WARRANTY
1 INCH THREADED D-PAK DIE CAST ALUMINUM CONDUIT BODY-BACK OPENING, COVER AND GASKET, FOR USE WITH RIGID/IMC CONDUIT. FREE 2 YEAR RADWELL WARRANTY
1" THREADED TB-CONDUIT BODY W/STEEL COVER & GASKET FORM-7 GREY IRON. FREE 2 YEAR RADWELL WARRANTY
1" WHITE PTFE GASKET (NO MARKINGS). FREE 2 YEAR RADWELL WARRANTY
1-1/2 INCH CONDUIT BODY, ALUMINUM, NEOPRENE GASKET, STAINLESS STEEL COVER SCREW, T CONFIGURATION, 3 HUB. FREE 2 YEAR RADWELL WARRANTY
1-1/2 INCH THREADED D-PAK DIE CAST ALUMINUM CONDUIT BODY, T-STYLE, COVER & GASKET. FOR USE WITH RIGID/IMC CONDUIT.. FREE 2 YEAR RADWELL WARRANTY
1-1/2 INCH THREADED D-PAK DIE CAST ALUMINUM CONDUIT BODY-RIGHT SIDE OPENING, COVER & GASKET. FOR USE WITH RIGID/IMC CONDUIT.. FREE 2 YEAR RADWELL WARRANTY
1-1/4 INCH FORM 7 (LB) BACK OPENING PRE-ASSEMBLED CONDUIT BODY, COVER AND GASKET, BODY MATERIAL GRAY IRON/ZINC PLATING AND BAKED ON EPOXY POWDER COAT WITH BLUEKOTE INTERNAL COATING, COVER MATERIAL...
1-1/4 INCH THREADED D-PAK DIE CAST ALUMINUM CONDUIT BODY-LEFT SIDE OPENING, COVER & GASKET. FOR USE WITH RIGID/IMC CONDUIT.. FREE 2 YEAR RADWELL WARRANTY
1-1/4 THREADED LB-CONDUIT BODY W/ STEEL COVER AND GASKET FORM-7, GREY IRON. FREE 2 YEAR RADWELL WARRANTY
1.5" BLACK NBR-N B/S GASKET 1 RED DOT. FREE 2 YEAR RADWELL WARRANTY
2 INCH FORM 7 (LR) PRE-ASSEMBLED CONDUIT BODY, COVER AND GASKET, BODY MATERIAL GRAY IRON/ZINC PLATING AND BAKED ON EPOXY POWDER COAT WITH BLUEKOTE INTERNAL COATING, COVER MATERIAL AND FINISH...
2-1/2IN ALUM DUST CAP NITRILE GASKET. FREE 2 YEAR RADWELL WARRANTY
3" WHITE BUNA-N GASKET (1-RED DOT). FREE 2 YEAR RADWELL WARRANTY
3" WHITE PTFE GASKET (NO MARKINGS). FREE 2 YEAR RADWELL WARRANTY
3/4 INCH THREADED D-PAK DIE CAST ALUMINUM CONDUIT BODY, T-STYLE, COVER & GASKET. FOR USE WITH RIGID/IMC CONDUIT.. FREE 2 YEAR RADWELL WARRANTY
3/4 INCH THREADED D-PAK DIE CAST ALUMINUM CONDUIT BODY-BACK OPENING, COVER & GASKET. FOR USE WITH RIGID/IMC CONDUIT.. FREE 2 YEAR RADWELL WARRANTY
3/4 INCH, CON-BDY GASKET. FREE 2 YEAR RADWELL WARRANTY
3/4" THREADED LB-CONDUIT BODY W/STEEL COVER AND GASKET, FORM-7, GREY IRON. FREE 2 YEAR RADWELL WARRANTY
3/4" TRADE, NEOPRENE CONDUIT BODY GASKET USE WITH FORM 35 CONDUIT BODIES, FORM 85 CONDUIT BODIES. FREE 2 YEAR RADWELL WARRANTY
316L SS HIGH-PURITY BELLOWS-SEALED VALVE, 1/2 IN. MALE SWAGELOK VCR METAL GASKET FACE SEAL FITTING. FREE 2 YEAR RADWELL WARRANTY
ALL IN ONE CONDUIT BODY, ALUMINUM, LR BODY ,COVER AND GASKET. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM CONDUIT BODY, 3/4 INCH, THREADED: T TYPE FOR RIGID IMC, COPPER FREE ALUMINUM, POWER COATED FINISH, RAIN TIGHT WHEN USED WITH COVER AND GASKET. FREE 2 YEAR RADWELL WARRANTY...
APPLETON FFL-75 PULLING ELBOW, 3/4", 90°, FEMALE/FEMALE, GASKETED, EXPLOSIONPROOF. FREE 2 YEAR RADWELL WARRANTY
BODY,CVR,GASK 1" T AL. FREE 2 YEAR RADWELL WARRANTY
BODY,CVR,GASK 1-1/2" LB AL. FREE 2 YEAR RADWELL WARRANTY
BODY,CVR,GASK 1-1/2" LL AL. FREE 2 YEAR RADWELL WARRANTY
BODY,CVR,GASK 1-1/2" LR AL. FREE 2 YEAR RADWELL WARRANTY
BODY,CVR,GASK 1-1/2" T AL. FREE 2 YEAR RADWELL WARRANTY
BODY,CVR,GASK 1-1/4" C AL. FREE 2 YEAR RADWELL WARRANTY
BODY,CVR,GASK 1-1/4" LL AL. FREE 2 YEAR RADWELL WARRANTY
BOSS-LOCK COUPLING, TYPE B, 1 INCH SIZE, PLATED MALLEABLE IRON, FEMALE COUPLER X MALE NPT, BUNA N GASKET STANDARD, USE CLIP OR WIRE, (B100). FREE 2 YEAR RADWELL WARRANTY
BULKHEAD FITTING, 1-1/2 INCH PP, W/ EPDM GASKET, THREADED X THREADED END CONNECTION. FREE 2 YEAR RADWELL WARRANTY
BULKHEAD FITTING, 1-1/4 INCH PP, W/ FPM STANDARD FLANGE GASKET, THREADED X, HREADED END CONNECTION. FREE 2 YEAR RADWELL WARRANTY
CABLE GLAND SET VA 1, FOR GAS SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
CABLE GLAND, CONNECTORS, TMC2X SERIES, TRADE SIZE 1/2 THRU 4, CABLE JACKET DIAMETER RANGE 1.30 THRU 1.62, CABLE ARMOR DIAMETER RANGE 1.22 THRU 1.50, 1-1/4 NPT, ALUMINUM, FAST CURING, GAS...
CALBRITE Electrical Products S61000LB00
CARBON STEEL GASKET FOR 1/4 IN. ISO PARALLEL THREAD (RS) FITTINGS, BUNA INNER RING. FREE 2 YEAR RADWELL WARRANTY
CARLON , E9802C, BOX COVER PVC, 4X4IN, BLANK, W/GASKET,. FREE 2 YEAR RADWELL WARRANTY
CLAMP GASKET, 4INCH SIZE, BLACK EPDM SEAL MATERIAL, 3 GREEN DOT COLOR CODE, PEROXIDE CURED. FREE 2 YEAR RADWELL WARRANTY
CNDUIT BODY, 3/4IN RIGID T ASSEMBLY, DIE CAST ALUMINUM CONSTRUCTION, POWDER COAT FINISH, STAMPED ALUMINUM COVER, COMBINATION HEAD SCREW, NBR SYNTHETIC RUBBER GASKET. FREE 2 YEAR RADWELL WARRANTY
CONDUIT BODIES,COMPLETE WITH COVER AND GASKET,THREADED,2/1/ 2 IN DIA. FREE 2 YEAR RADWELL WARRANTY
CONDUIT BODY 1/2" NPT FEMALE TEE, W/O GASKET AND COVER, 6 CU IN, . FREE 2 YEAR RADWELL WARRANTY
CONDUIT BODY 3/4" NPT FEMALE TEE, WITH GASKET AND COVER, . FREE 2 YEAR RADWELL WARRANTY
CONDUIT BODY 3/4IN THREADED LR-TYPE W/COVER & GASK. FREE 2 YEAR RADWELL WARRANTY
CONDUIT BODY ASSEMBLY, 3/4 INCH, GRAY ALUMINUM MATERIAL, RIGID CONDUIT, C CONFIGURATION, 2 HUBS, STRAIGHT HUB LOCATION, SIDE ACCESS OPENING, INCLUSION COVER, GASKET. FREE 2 YEAR RADWELL WARRANTY
CONDUIT BODY COVER 1IN W/GASKET ALIMINUM. FREE 2 YEAR RADWELL WARRANTY
CONDUIT BODY COVER AND GASKET, WATERTIGHT RAISED DOME STAMPED, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
CONDUIT BODY COVER, WITH GASKET, 1 INCH, STAMPED STEEL COVER,. FREE 2 YEAR RADWELL WARRANTY
CONDUIT BODY GASKET, 1-1/4 INCH TO 1-1/2 INCH, NEOPRENE. FREE 2 YEAR RADWELL WARRANTY
CONDUIT BODY GASKET, NEOPRENE, 1-1/2 INCH BODY SIZE, CONVERTIBLE SOLID/OPEN. FREE 2 YEAR RADWELL WARRANTY
CONDUIT BODY GASKET, NEOPRENE, 2 IN HUB SIZE,. FREE 2 YEAR RADWELL WARRANTY
CONDUIT BODY W/COVER & GASKET, 1/2 INCH SET SCREW . FREE 2 YEAR RADWELL WARRANTY
CONDUIT BODY W/GASKET, LB-TYPE, 1 INCH, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
CONDUIT BODY WITH COVER & GASKET, 2 INCH FORM, STAMPED STEEL. FREE 2 YEAR RADWELL WARRANTY
CONDUIT BODY WITH COVER/GASKET, TYPE LL, SIZE 1-1/2IN, THREADED, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
CONDUIT BODY, 1 1/2", TYPE C, DURALOY 8, "RAIN-TIGHT", SUITABLE FOR WET LOCATIONS WHEN USED WITH GASKET GASK805N. FREE 2 YEAR RADWELL WARRANTY
CONDUIT BODY, 1 INCH HUB, NPT, STAINLESS STEEL, T FORM, GASKET COVER. FREE 2 YEAR RADWELL WARRANTY
CONDUIT BODY, 1--1/4 INCH, W/COVER & GASKET. FREE 2 YEAR RADWELL WARRANTY
CONDUIT BODY, 1-1/2 INCH, W/COVER & GASKET. FREE 2 YEAR RADWELL WARRANTY
CONDUIT BODY, 1/2 IN, W/ COVER AND GASKET. FREE 2 YEAR RADWELL WARRANTY
CONDUIT BODY, 1/2 INCH, 316 STAINELESS STEEL, POLISHED FINISH, COVER AND GASKET. FREE 2 YEAR RADWELL WARRANTY
CONDUIT BODY, 1/2 INCH, W/COVER & GASKET. FREE 2 YEAR RADWELL WARRANTY
CONDUIT BODY, 1/2", TYPE C, "RAIN-TIGHT", SUITABLE FOR WET CONDITIONS WHEN USED WITH GASKET GASK851N. FREE 2 YEAR RADWELL WARRANTY
CONDUIT BODY, 3", TYPE C, IRON, "RAIN-TIGHT", SUITABLE FOR WET LOCATIONS WHEN USED WITH GASKET GASK578. FREE 2 YEAR RADWELL WARRANTY
CONDUIT BODY, 3/4 IN, TYPE LB, WITH COVER ABD GASKET. FREE 2 YEAR RADWELL WARRANTY
CONDUIT BODY, 3/4 IN, TYPE T, WITH COVER ABD GASKET . FREE 2 YEAR RADWELL WARRANTY
CONDUIT BODY, 3/4 INCH, W/COVER & GASKET, PRICE EACH. FREE 2 YEAR RADWELL WARRANTY
CONDUIT BODY, CONDULET SERIES 5, C TYPE, 1 INCH TRADE SIZE, RIGID/IMC CONDUIT, POWDER COATED COPPER-FREE ALUMINUM BODY, STAMPED ALUMINUM COVER, NBR SYNTHETIC RUBBER GASKET. FREE 2 YEAR RADWELL WARRANTY...
CONDUIT BODY, COVER & GASKET, 3/4 INCH, THREADED ALUMINUM TC. FREE 2 YEAR RADWELL WARRANTY
CONDUIT BODY, COVER AND GASKET, 1IN,ALUMINUM,THREADE D FOR RIGID AND IMC. FREE 2 YEAR RADWELL WARRANTY
CONDUIT BODY, COVER AND GASKET, FORM 8, 1-1/2 INCH TRADE SIZE, THREADED, RIGID STAINLESS STEEL 316. FREE 2 YEAR RADWELL WARRANTY
CONDUIT BODY, FORM 7, DURALOY, NEMA 3, 2", FEMALE, STAINLESS STEEL, TYPE LB, "RAIN-TIGHT", SUITABLE FOR WET LOCATIONS WHEN USED WITH GASKET GASK576. FREE 2 YEAR RADWELL WARRANTY
CONDUIT BODY, FORM 7, T TYPE BODY, W/O COVER, W/O GASKET, 2 INCH HUB SIZE, IMC, DURALOY IRON, 9-7/16" OAL, 50 CU INCH VOLUME CAPACITY, GRAY, HAZARDOUS & WET LOCATIONS.
CONDUIT BODY, FORM 85,ALUMINUM,1-1/4IN, W/COVER&GASKET. FREE 2 YEAR RADWELL WARRANTY
CONDUIT BODY, LB COVER/GASKET, 1/2IN THREAD, SOLD IN PACKS OF 24, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY
CONDUIT BODY, LB COVER/GASKET, 1/2IN THREAD. FREE 2 YEAR RADWELL WARRANTY
CONDUIT BODY, RIGID/IMC, 1 INCH LR ASSEMBLY, POWDER COAT FINISH, DIE-CAST ALUMINUM CONSTRUCTION, STAMPED ALUMMINUM COVER, NBR SYNTHETIC RUBBER GASKET. FREE 2 YEAR RADWELL WARRANTY
CONDUIT BODY, TYPE T, 1 INCH, ALUMINUM, FOR 5, THREAD/SET-SCREW, COVER/GASKET. FREE 2 YEAR RADWELL WARRANTY
CONDUIT BODY, TYPE T, 3/4IN THREADED, ALUMINUM, COVER AND GASKET, RIGID CONDUIT BODY. FREE 2 YEAR RADWELL WARRANTY
CONDUIT BODY, TYPE TB, 1-1/4 INCH, IRON, RAINTIGHT WHEN USED WITH GASKETED AND COVERED. FREE 2 YEAR RADWELL WARRANTY
CONDUIT BODY, TYPE-T, 4 INCH HUB, MALLEABLE, IRON, ZINC ELECTROPLATED, GRAY APOXY POWDER COATED, NEOPRENE GASKET, STAINLESS STEEL COVER (SCREW), RIGID/IMC. FREE 2 YEAR RADWELL WARRANTY
CONDUIT BODY, W/ COVER & GASKET, 1 INCH SET SCREW. FREE 2 YEAR RADWELL WARRANTY
CONDUIT BODY, W/ GASKET AND COVER, TYPE T, 6 INCH LONG, COOPER FREE ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
CONDUIT BODY, W/COVER AND GASKET,1-1/2INCH, C-BODY. FREE 2 YEAR RADWELL WARRANTY
CONDUIT BODY, W/COVER AND SILICONE GASKET, ALUMINUM, 1/2IN HUB. FREE 2 YEAR RADWELL WARRANTY
CONDUIT BODY, W/COVER,GASKET 3/4" LR AL, HUB SIZE ¾",7.0 CU IN. FREE 2 YEAR RADWELL WARRANTY
CONDUIT BODY, WITH COVER AND GASKET, O SERIES, 1 INCH HUB SIZE, 2 INCH HEIGHT, 6-1/4 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY
CONDUIT BODY, WITH COVER GASKET, 2 INCH HUB SIZE, ALUMINUM, ENAMEL PAINTED FINISH, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CONDUIT FITTING FOR RIGID AND EMT CONDUIT, LRL TYPE WITH COVER AND GASKET, CAST ALUMINUM 2 INCH. FREE 2 YEAR RADWELL WARRANTY
CONDUIT HUB, TRADE SIZE / 1-1/2 INCH, NOM LENGTH / 3.19 INCH, DIAMETER / 3.5 INCH, NEOPRENE O-RING, MOLDED PVC GASKET, PVC COATED. FREE 2 YEAR RADWELL WARRANTY
CONDUIT HUB,1 INCH TRADE SIZE, 2.66 INCH NOM LENGTH, 2.5 INCH DIAMETER, MOLDED PVC GASKET, NEOPRENE O-RING, PVC COATED. FREE 2 YEAR RADWELL WARRANTY
CONDUIT OUTLET BODY ASSEMBLY, 3/4 INCH, STYLE LB, TAPERED FEMALE THREADED CONNECTION, W/COVER & GASKET, FORM 85/COPPER FREE ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
CONDUIT OUTLET BODY, 1/2 INCH SIZE, T BODY, FORM 85 SERIES, RMC-RIGID/IMC-INT METAL CONDUIT TYPES, THREADED CONNECTION, 3 HUBS, COVER & GASKET INCLUDED, ALUMINUM COMP, HAZARDOUS RATED. FREE 2 YEAR...
CONDUIT OUTLET BODY, O SERIES, LB SHAPE, WITH COVER AND GASKET, 6.63 H X 2.91 W X 1.88 D INCH. FREE 2 YEAR RADWELL WARRANTY
CONDUIT OUTLET BODY, T BODY, 1 IN HUB SIZE, 11.8 CU IN BODY CAPACITY, PVC, GASKET/LID/SCREWS. FREE 2 YEAR RADWELL WARRANTY
CONDUIT OUTLET BODY, TYPE LL, THREADED, LL / COVER / GASKET, 1 INCH, FORM 8 FITTING, HUB SIZE 4.56 INCH, STAINLESS STEEL SCREW, EXTERIOR PVC COATING THICKNESS IS A MINIMUM...
CONDUIT OUTLET BODY: LL BODY, (4WMF4),1 1/4 INCH HUB SIZE, 25 CU IN BODY CAPACITY, PVC, GASKET/LID/SCREWS. FREE 2 YEAR RADWELL WARRANTY
CONDUIT OUTLET BOX, REDH2OT GUA SERIES, PVC COATED, GUA STYLE, T SHAPE, EXPLOSION PROOF, DUST-IGNITION PROOF, RAIN TIGHT, (3) 0.5IN HUBS, 3IN OPENING, ALUMINUM BODY, O-RING GASKET, INTERNAL GROUNDING SCREW,...
CONDUIT PULLING ELBOW 1/2INCH W/COVER & GASKET. FREE 2 YEAR RADWELL WARRANTY
CONDUIT RIGID CORNER ELBOW W/GASKET 1/2IN ZINC. FREE 2 YEAR RADWELL WARRANTY
CONDUIT THREADED LL COVER/GASKET .5IN. FREE 2 YEAR RADWELL WARRANTY
CONDUIT, 1 INCH, W/COVER & GASKET. FREE 2 YEAR RADWELL WARRANTY
CONDUIT, WITH CVR GASKET, 2 INCH HUB SIZE, TYPE C, ALUMINUM, ENAMEL PAINT FINISH. FREE 2 YEAR RADWELL WARRANTY
CONDUIT, ZINC ELECTROPLATED POWDER COATED, GRAY IRON (BODY), NEOPRENE (GASKET), STAINLESS STEEL COVER (SCREW) MATERIAL, 5.63IN X 2.44IN X 1.75IN SIZE, RIGID/IMC CONDUIT USED ON, 1/2IN HUB SIZE, THREADED INSTALLATION.
CONDULET, 316 STAINLESS STEEL, 1/2 INCH, W/GASKET & COVER. FREE 2 YEAR RADWELL WARRANTY
COOPER,CROUSE HINDS, ST-1,ST1,CONDUIT FITTING,HUB ,1/2INCH, ZINC ,CONDUIT FITTIING,BASIC SCRU-TITE, W/O- RING GASKET, NEMA 2/3/3R/4/4X/12. FREE 2 YEAR RADWELL WARRANTY
COPPER GASKET FOR 1 IN. ISO PARALLEL THREAD (RP) FITTINGS. FREE 2 YEAR RADWELL WARRANTY
COUPLING, 180 SERIES, PLUG, MALE, MINIATURE BALL LOCK, QUICK DISCONNECT, BRASS, COMPRESSED AIR/GASSES/LIQUIDS. FREE 2 YEAR RADWELL WARRANTY
COUPLING, GAS MATE 1 SOCKET, FEM HALF BRASS 3/4 BODY X 3/4 FP. FREE 2 YEAR RADWELL WARRANTY
COUPLING, GAS MATE SERIES, 1/2 MALE, 1/2 COUPLER, BRASS, NPTF. FREE 2 YEAR RADWELL WARRANTY
COVER / HUB, APP380, STEEL, W/ FIP GASKET. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 1/4" RV PROPANE SHUTOFF VALVE, QUICK CONNECT ADAPTOR FOR PROPANE HOSE, NATURAL GAS, 100% SOLID BRASS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ADAPTER PLATE, FOR TC 116V, ATTACHMENT TO VALVARIO CONTROLS, TO THE LEFT-HAND SIDE OF THE GAS SOLENOID VALVE VAS 1-3, 1 ADAPTER PLATE - 2 O-RINGS -...
DISCONTINUED BY MANUFACTURER, ADAPTER PLATE, FOR TC 116V, ATTACHMENT TO VALVARIO CONTROLS, TO THE RIGHT-HAND SIDE OF THE GAS SOLENOID VALVE VAS 1-3, 1 ADAPTER PLATE - 2 O-RINGS -...
DISCONTINUED BY MANUFACTURER, CONDUIT BODY ASSEMBLY, 3/4 INCH TRADE SIZE, DIE-CAST ALUMINUM, TYPE: LB, TWO HUBS, 7.30 CUBIC INCHES, NEOPRENE RUBBER GASKET, NICKEL PLATED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONDUIT BODY, STAINLESS STEEL, TYPE C, FM8, 1-INCH, WITH COVER & GASKET. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONDUIT FITTING, TEE, 1/2 INCH SIZE, WITH GASKET/COVER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COVER GASKET, DIE ALUMINUM, CONDUIT OUTLET BODIE, 2 1/2-3 INCH, ( 850D ). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FACE SEAL FITTING, UHP METAL GASKET, MALE VACUSEAL, 316 SS, UP TO 9,000 (620 BAR) PSI,UP TO 1000 (537'C) F, STAINLESS STEEL, STRAIGHT THREADED. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, FEMALE FACE SEAL METAL GASKET, 1.7" L, 5100 PSIG, 316L VIM/VAR STAINLESS STEEL, STRAIGHT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, METAL GASKET FACE SEAL FITTING, STAINLESS STEEL, 1 INCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, METAL GASKET FACE SEAL FITTING, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, METAL GASKET, FACE SEAL FITTING, GROOVED GASKET, FOR 1/2" FITTING, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NUT FITTING, 3/4", MALE FACE SEAL METAL GASKET, SILVER PLATED, 316 STAINLESS STEEL, HEX HEAD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PIPE FITTING, STAINLESS STEEL, PLUG, 1/2 IN. MALE NPT, SOUR GAS SERVICE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLUG FITTING, 1/2 INCH, 316 STAINLESS STEEL, MALE FACE SEAL METAL GASKET, HEX HEAD, VACUSEAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEEL-CONDUIT BODY WITH COVER & GASKET, 1/2 FORM 7 STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TUBE FITTING, SOCKET WELD, FLUID/GAS, 1/4 X 1/4 INCH, TUBE SOCKET / MALE PIPE END, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
DP2 BLANK PLATE, BLANK PLATE / GASKET, CAP, DIFFERENTIAL PRESSURE INDICATOR, 44C923 . FREE 2 YEAR RADWELL WARRANTY
ELBOW FITTING WITH GASKET, 1/2IN MALES, 90 DEGREES. FREE 2 YEAR RADWELL WARRANTY
EMERSON,APPLETON,CON DUIT BODY,3/4IN,TYPE LR,THREADED,ALUMINUM ,WCOVER AND NEOPRENE GASKET,. FREE 2 YEAR RADWELL WARRANTY
EMT FITTING, COMBINATION THREADED RIGID AND SET SCREW EMT, 90 DEGREE WITH COVER AND GASKET, ZINC DIE-CAST, TRADE SIZE 1 INCH. FREE 2 YEAR RADWELL WARRANTY
EMT FITTING,COMBINATION THREADED RIGID AND SET SCREW EMT, 90 DEGREE WITH COVER AND GASKET, ZINC DIE-CAST, TRADE SIZE 1/2 INCH. FREE 2 YEAR RADWELL WARRANTY
ENVELOPE GASKET, 1 INCH, PTFE GASKET W/FKM FILLER, 1-YELLOW STRIPE. FREE 2 YEAR RADWELL WARRANTY
FIRESTOP SLEEVE KIT, SPECSEAL, 2 INCH, INCLUDES: ONE 2 INCH (51 MM) SLEEVE, TWO LARGE ESCUTCHEON PLATES, TWO FIRESTOP GASKET, FIRESTOP PUTTY AND LABELS. FREE 2 YEAR RADWELL WARRANTY
FITTING / UNION, TRANSAIR, 2 INCH PIPE OD, 232 PSI / 15.9 BAR, FOR ALUMINUM PIPE, BODY / TREATED ALUMINUM, O-RING / NBR, SNAP RING / POLYAMIDE, APPLICATION / COMPRESSED...
FITTING ADAPTER ASSEMBLY, 3 MOUNTING HOLES, THREADED BORE, GASKET. FREE 2 YEAR RADWELL WARRANTY
FITTING ASSEMBLY, FLUID: AIR/INERT GAS, OPERATING PRESSURE RANGE:, 0.1 MPA - 0.7 MPA, (HIGH PRESSURE STYLE 0.8 MPA). FREE 2 YEAR RADWELL WARRANTY
FLANGED GASKET, 2" BLACK, 1-WHITE AND 1-YELLOW DOT. FREE 2 YEAR RADWELL WARRANTY
FORM 35 UNILET NEO GASKET, 3-1/2 IN TO 4 IN. FREE 2 YEAR RADWELL WARRANTY
GASKET FACE SEAL FITTING, VACUSEAL, UHP, 1 INCH MAX, METAL. FREE 2 YEAR RADWELL WARRANTY
HUBBELL , KILLARK, OT-1CG, OT1CG, CONDUIT BODY W/ COVER GASKET. FREE 2 YEAR RADWELL WARRANTY
INSTRUMENTATION TUBE FITTING, A-LOK SERIES, 316 STAINLESS STEEL, 90 DEGREE ELBOW, TUBE TO MALE PIPE, 1" O.D., 1" NPT, -255 TO +649 CELSIUS, 2400-4700 PSI, FOR USE W/ GAS/ LIQUID/...
INSTRUMENTATION TUBE NUT, 5/6 INCH, SINGLE FERRULE TUBE FITTING, PIPE, STAINLESS STEEL, FOR GAS AND LIQUID. FREE 2 YEAR RADWELL WARRANTY
KILLARK Electrical Products LB67
METALLIC OUTLET BOX, FM9 ALUMINUM CONDUIT BODY, THREADED, LB TYPE FOR RIGID & IMC, 1-1/2", COPPER FREE ALUMINUM BODY, RAINTIGHT WHEN USED WITH COVER AND GASKET. FREE 2 YEAR RADWELL...
MINIATURE FITTING, UNIVERSAL TEE SHAPE, 360 DEGREE PIVOTABLE, M3 FEMALE X 3 CONNECTION, PVC GASKET MATERIAL. FREE 2 YEAR RADWELL WARRANTY
NICKEL VCR FACE SEAL FITTING, 3/4 IN. SILVER-PLATED GASKET, NON-RETAINED STYLE. FREE 2 YEAR RADWELL WARRANTY
ORIFICE L10 LP GAS. FREE 2 YEAR RADWELL WARRANTY
ORIFICE, 0.011IN ORIFACE, 1/4IN COMPRESSION FITTING, BBR 11 LP GAS. FREE 2 YEAR RADWELL WARRANTY
OX-3 W/COVER & SILICONE GASK.. FREE 2 YEAR RADWELL WARRANTY
PARKER ,40MPX40 ,SILICONE ,FITTING, GASKET,4 IN. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC GASKET KIT. FREE 2 YEAR RADWELL WARRANTY
PRESSURE ROTARY / PEARL ROTARY JOINT, FLEX DUPLEX INNER TUBE, 1500 RPM, RH SCREW MOUNT, WATER / AIR / STEAM/ GAS / OIL. FREE 2 YEAR RADWELL WARRANTY
PRESSURE SNUBBER, 1/4" NPT, 10000 PSI MAX, FOR AIR / STEAM / GASES. FREE 2 YEAR RADWELL WARRANTY
PULLING ELBOW, 3/4 INCH, 90 DEGREES, FEMALE TO FEMALE THREAD, ALUMINUM, INCLUDES COVER AND GASKET. FREE 2 YEAR RADWELL WARRANTY
RIGID / IMC CONDUIT BODY, 3/4 INCH RIGID LB ASSEMBLY, DURABLE DIE CAST ALUMINIUM, POWDER COAT FINISH, NBR SYNTHETIC RUBBER GASKET, STAMPED ALUMINUM COVER. FREE 2 YEAR RADWELL WARRANTY
SEAL FITTING, O-RING FACE, ULTRASEAL, FOR USE WITH GAS DISTRRIBUION SYSTEMS,SIZES UP TO 3/4IN. FREE 2 YEAR RADWELL WARRANTY
SPIRAL SHEATHS, 12 MM DIAMETER, 3/8 INCH THREAD SIZE, CURVED, FLEXIBLE, CORNER PART, GAS THREAD, GRAY. FREE 2 YEAR RADWELL WARRANTY
SS METERING BELLOWS-SEALED VALVE, GASKETED, REGULATING STEM TIP, 1/4 IN. MALE SWAGELOK VCR FACE SEAL FITTING. FREE 2 YEAR RADWELL WARRANTY
STRONG ARM, 4102, GAS CHARGE TRUNK LIFT, 9.76INCH EXTENDED, 6.65INCH COMPRESSED. FREE 2 YEAR RADWELL WARRANTY
TUBE FITTING, A-LOK SERIES, 316 STAINLESS STEEL, STRAIGHT, TUBE TO MALE PIPE, 1" OD, 1" NPT, -255 TO +649 CELS, 2400-4700 PSI, FOR USE W/ GAS/ LIQUID/ FUEL/ OIL/ CORROSIVE/...
UNILET, 1 1/2 MOGUL, TYPE T, NEOPRENE GASKET, EPOXY POWDER COATED FINISH, 13.94 IN L X 4.13 IN W X 3.75 IN H DIMENSIONS. FREE 2 YEAR RADWELL WARRANTY
UNION TEE FITTING, 1/4 X 1/4 IN OD, MAX WKNG PRES: 150 PSI, TEMP RANGE: 32 - 140 DEG F, VACUUM RTG: 29.5 INCH HG, NICKEL PLATED BRASS BODY, PBT...
UNION TUBE FITTING, A-LOK SERIES, 316 STAINLESS STEEL, STRAIGHT, 1" OD, TUBE TO TUBE, -255 TO +649 CELS, 2400-4700 PSI, FOR USE W/ GAS/ LIQUID/ FUEL/ OIL/ CORROSIVE/ COMPRESSED NATURAL...
UPC NUMBER: 03448120757, CONDUIT BODY, W/LID, TYPE LB, 1-1/4 INCH RIDID NON-METALLIC, HUBS ARE NOT THREADED, TEXTURED LID, FOAM-IN-PLACE GASKET, PVC, 32 CU INCH VOLUME, PRICED/EACH. FREE 2 YEAR RADWELL...
VALVE FITTING, VQ1000 SERIES, 1/8 INCH DIAMETER PORT, FLUID COMPATIBILITY: AIR/INERT GASES, MAXIMUM OPERATING PRESSURE: .7MPA2, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
VCR FACE SEAL FITTING, 316 STAINLESS STEEL BODY, 1/4 INCH CONNECTION, MALE METAL GASKET FACE SEAL FITTING. FREE 2 YEAR RADWELL WARRANTY
VENT FILLER, CAP ASSEMBLY, NON-VENTED CAP, CHAIN, GASKETS. FREE 2 YEAR RADWELL WARRANTY