Radwell International Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| (PRICE/EA) IC, TRANSMITTER RECEIVER, RS-232; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; SUPPLY VOLTAGE MIN:4.5V;. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC) ANALOGUE SW, SPST - NO, -40 TO 85DEG C, NO. OF CHANNELS:4CHANNELS, ANALOG SWITCH TYPE:SPST - NO, ON STATE RESISTANCE MAX:35OHM, ANALOG SWITCH CASE:TSSOP, NO. OF PINS:16PINS, OPERATING TEMPERATURE... | |
| (PRICE/TC) IC, POWER MANAGEMENT, SUPPLY VOLTAGE:5V, NO. OF REGULATED OUTPUTS:2, DIGITAL IC CASE:QSOP, NO. OF PINS:28PINS, OPERATING TEMPERATURE MIN:-10C, OPERATING TEMPERATURE MAX:100C, MSL:MSL 2 - 1 YEAR ROHS COMPLIANT: YES. | |
| (PRICE/TC) LDO, FIXED, 15V, 1A, -25 TO 85DEG C, OUTPUT TYPE:FIXED, INPUT VOLTAGE MIN:16V, INPUT VOLTAGE MAX:26.5V, FIXED OUTPUT VOLTAGE NOM.:15V, ADJUSTABLE OUTPUT VOLTAGE MIN:-, ADJUSTABLE OUTPUT VOLTAGE MAX:-, OUTPUT... | |
| (PRICE/TC) LINEAR, REG, 25VIN, 1A, 12V, 3TO220, FIXED OUTPUT VOLTAGE NOM.:12V, ADJUSTABLE OUTPUT VOLTAGE MIN:-, ADJUSTABLE OUTPUT VOLTAGE MAX:-, INPUT VOLTAGE MIN:14.5V, INPUT VOLTAGE MAX:27V, PRODUCT RANGE:7812 VOLTAGE REGULATORS, OUTPUT... | |
| (PRICE/TC) POWER MANAGEMENT IC, 300KHZ, TQFN-48, INPUT VOLTAGE MIN:4.5V, INPUT VOLTAGE MAX:25V, PWM INPUT FREQUENCY:300KHZ, DIGITAL IC CASE:TQFN, NO. OF PINS:48PINS, EXTERNAL INPUT CAPACITANCE:-, EXTERNAL OUTPUT CAPACITANCE:-, PRODUCT RANGE:- ROHS... | |
| (PRICE/TC) PWM CONTROLLER, 300KHZ, SOIC-8, INPUT VOLTAGE:-, OUTPUT VOLTAGE:5V, OUTPUT CURRENT:-, SUPPLY VOLTAGE MIN:4.5V, SUPPLY VOLTAGE MAX:5.5V, CONTROLLER IC CASE STYLE:SOIC, NO. OF PINS:8PINS, FREQUENCY:300KHZ, OPERATING TEMPERATURE MIN:0¦CROHS COMPLI. FREE... | |
| (PRICE/TC) RS232 TRANSCEIVER, 0 TO 70DEG C, DEVICE TYPE:RS232 TRANSCEIVER, IC INTERFACE TYPE:RS232, NO. OF DRIVERS:1DRIVERS, NO. OF RECEIVERS:1RECEIVERS , SUPPLY VOLTAGE MIN:3V, SUPPLY VOLTAGE MAX:5.5V, DRIVER CASE STYLE:TSSOP, PRODUCT... | |
| (PRICE/TC) RS232 TRANSCEIVER, 0 TO 70DEG C, DEVICE TYPE:RS232 TRANSCEIVER, IC INTERFACE TYPE:RS232, NO. OF DRIVERS:5DRIVERS, NO. OF RECEIVERS:3RECEIVERS , SUPPLY VOLTAGE MIN:3V, SUPPLY VOLTAGE MAX:5.5V, DRIVER CASE STYLE:SSOP, NO. | |
| (PRICE/TC), IC, SUPERVISOR, MPU, 10MSOP; THRESHOLD VOLTAGE:3.08V; NO. OF SUPERVISORS / MONITORS:1MONITORS; SUPPLY VOLTAGE MIN:1V; SUPPLY VOLTAGE MAX:5.5V; RESET TYPE:MANUAL, ACTIVE-LOW; DIGITAL IC CASE:MSOP; NO. OF PINS:10PINS; DELAY TIME:200MS;ROHS COMPL. | |
| (PRICE/TC), IC, VOLTAGE SUPERVISOR, 40V 8-TSSOP; THRESHOLD VOLTAGE:2.5V; NO. OF SUPERVISORS / MONITORS:1MONITORS; SUPPLY VOLTAGE MIN:1.8V; SUPPLY VOLTAGE MAX:40V; RESET TYPE:ACTIVE-LOW; DIGITAL IC CASE:TSSOP; NO. OF PINS:8PINS; DELAY TIME:10µS; ROHS... | |
| (PRICE/TC), OPERATIONAL AMPLIFIER, 2 AMPLIFIER, 100KHZ BANDWIDTH, 0.02V/US SLEW RATE, 4.5-15.5V SUPPLY, SOIC CASE STYLE, 8 PIN, -40/85°C OPERATING TEMP, ROHS COMPLIANT, SURFACE MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC), SUPERVISOR, WATCHDOG, SMD, SOT-23-5; THRESHOLD VOLTAGE:2.93V; NO. OF SUPERVISORS / MONITORS:1MONITORS; SUPPLY VOLTAGE MIN:1.1V; SUPPLY VOLTAGE MAX:5.5V; RESET TYPE:ACTIVE-HIGH, ACTIVE-LOW; DIGITAL IC CASE:SOT-23; NO. OF PINS:5PINS; ROHS COMPLI. FREE... | |
| (PRICE/TC), VOLTAGE MONITOR, 4.55V, SOT-23-5; THRESHOLD VOLTAGE:4.55V; NO. OF SUPERVISORS / MONITORS:1MONITORS; SUPPLY VOLTAGE MIN:1.1V; SUPPLY VOLTAGE MAX:5.5V; RESET TYPE:MANUAL, ACTIVE-LOW / PUSH-PULL; DIGITAL IC CASE:SOT-23; NO. OF ROHS COMPLIANT:... | |
| (PRICE/TC), VOLTAGE SUPERVISOR, 4.55V, SOIC-8; THRESHOLD VOLTAGE:4.55V; NO. OF SUPERVISORS / MONITORS:1MONITORS; SUPPLY VOLTAGE MIN:3.6V; SUPPLY VOLTAGE MAX:18V; RESET TYPE:ACTIVE-HIGH, ACTIVE-LOW; DIGITAL IC CASE:SOIC; NO. OF PINS:8PINS; DELAY ROHS COMPL. | |
| (PRICE/TC),AUTOMATIC X CAP DISCHARGE IC, 105DEG C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TR) IC,ANALOG MUX,SINGLE,8-CHANNEL ,CMOS,SSOP,16PIN,PLA STIC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| 1-CHANNEL POWER SUPPLY SUPPORT CKT, PSIP8, 0.340 INCH, PLASTIC, SIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| 3-TERMINAL POSITIVE VOLTAGE REGULATOR, METAL CAN PACKAGE TO-39. FREE 2 YEAR RADWELL WARRANTY | |
| 4 LVCMOS OUT BUFFER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| AC/DC CONVERTER 3 W (85-265 VAC) 4 W (230 VAC ,OFF LINE CONVERTER . FREE 2 YEAR RADWELL WARRANTY | |
| AC/DC CONVERTER, 85-265 VAC, 3 PIN, 45 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| AC/DC CONVERTER, FLYBACK, -40 TO 150DEG C, INPUT VOLTAGE AC MIN:85V, INPUT VOLTAGE AC MAX:265V, AC / DC CONVERTER CASE STYLE:DIP-8C, NO. OF PINS:7PINS, POWER RATING:8.5W, TOPOLOGY:FLYBACK, OPERATING TEMPERATURE MIN:-40°C,... | |
| ANALOG MULTIPLEXER, 16 X 1, SOIC-28; MULTIPLEXER CONFIGURATION:16:1; NO. OF CIRCUITS:1CIRCUITS; ON STATE RESISTANCE MAX:50OHM; SUPPLY VOLTAGE RANGE:¦ 15V; ANALOGUE MULTIPLEXER CASE:SOIC; NO. OF PINS:28PINS; PRODUCT RANGE:- ROHS COMPLIANT: YES. | |
| ANALOG MULTIPLEXER, 8 X 1, DIP-16; MULTIPLEXER CONFIGURATION:8:1; NO. OF CIRCUITS:1CIRCUITS; ON STATE RESISTANCE MAX:40OHM; SUPPLY VOLTAGE RANGE: 15V; ANALOGUE MULTIPLEXER CASE:DIP; NO. OF PINS:16PINS; OPERATING TEMPERATURE MAX:85CROHS COMPLIANT: YES. | |
| ANALOG MULTIPLEXER, DUAL 8X1, SOIC-28; MULTIPLEXER CONFIGURATION:8:1; NO. OF CIRCUITS:2CIRCUITS; ON STATE RESISTANCE MAX:50OHM; SUPPLY VOLTAGE RANGE:ª 15V; ANALOGUE MULTIPLEXER CASE:SOIC; NO. OF PINS:28PINS; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE... | |
| ANALOG SWITCH, QUAD, SPST, DIP-16, NO. OF CHANNELS:4CHANNELS, ANALOG SWITCH TYPE:SPST, ON STATE RESISTANCE MAX:35OHM, SUPPLY VOLTAGE RANGE:5V TO 34V, ANALOG SWITCH CASE:DIP, NO. OF PINS:16PINS, OPERATING TEMPERATURE MIN:-40°C, MSL:-... | |
| ANALOG SWITCH, QUAD, SPST, SOIC-16; NO. OF CHANNELS:4CHANNELS; ANALOG SWITCH TYPE:SPST; ON STATE RESISTANCE MAX:85OHM; SUPPLY VOLTAGE RANGE:5V TO 34V; ANALOG SWITCH CASE:SOIC; NO. OF PINS:16PINS; OPERATING TEMPERATURE MIN:-40C ROHS... | |
| ANALOG SWITCH, TRIPLE, SPDT, SOIC-16, NO. OF CHANNELS:3CHANNELS, ANALOG SWITCH TYPE:SPDT, ON STATE RESISTANCE MAX:100OHM, SUPPLY VOLTAGE RANGE:2V TO 12V, ANALOG SWITCH CASE:SOIC, NO. OF PINS:16PINS, OPERATING TEMPERATURE MIN:-40°C ROHS... | |
| BOARD MOUNT, DC CONVERTERS, 4.5V, 200MA, 1 W, SOURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| BOOST, BUCK, FLYBACK, FORWARD REGULATOR POSITIVE, ISOLATION CAPABLE OUTPUT STEP-UP, STEP-DOWN, STEP-UP/STEP-DOWN - DC-DC CONTROLLER, 8-SOIC, CUT TAPE. FREE 2 YEAR RADWELL WARRANTY | |
| BRUSH DC MOTOR CONTROLLER, 0.5A, BIPOLAR, PDIP18. FREE 2 YEAR RADWELL WARRANTY | |
| BRUSH DC MOTOR CONTROLLER, SO-20. FREE 2 YEAR RADWELL WARRANTY | |
| BRUSHLESS DC MOTOR CONTROLLER, 1.7A, HTSSOP-56. FREE 2 YEAR RADWELL WARRANTY | |
| BUCK SWITCHING REGULATOR IC, POSITIVE ADJUSTABLE, 5V, 2 OUTPUT 1.7A, 500MA, 8-SOIC.. FREE 2 YEAR RADWELL WARRANTY | |
| BUFFER/INVERTER BASED PERIPHERAL DRIVER, 1 DRIVER, 1.7A, MOS, SOIC-8, HIGH SIDE POWER SWITCH, 62 V OVERVOLTAGE, 6-52 V OPERATING, 200 MOHM ON-STATE RESISTANCE, TOP MARKING 752R. FREE 2 YEAR RADWELL... | |
| BUFFER/INVERTER BASED PERIPHERAL DRIVER, 1 DRIVER, 6.5A, CMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| BUFFER/INVERTER BASED PERIPHERAL DRIVER, 7.5A, TO-263-5. FREE 2 YEAR RADWELL WARRANTY | |
| BUFFER/INVERTER BASED PERIPHERAL DRIVER, SOT-223-4. FREE 2 YEAR RADWELL WARRANTY | |
| CMOS VOLTAGE CONVERTER, 8-SOIC; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:1.5V; INPUT VOLTAGE MAX:12V; DC / DC CONVERTER IC CASE:SOIC; NO. OF PINS:8PINS; OUTPUT CURRENT:45MA; FIXED OUTPUT VOLTAGE NOM.:-; TOPOLOGY:DOUBLER, INVERTING ROHS... | |
| CONVERTER, OFF LINE, 6 AMP, 700 VAC, 66KHZ ~ 132KHZ, FLYBACK TECHNOLOGY, THROUGH HOLE, TO-220-6, FORMED LEADS, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| DC CONVERTER, THROUGH HOLE, 15 W, 5 V, 3A, LENGTH: 25.4 MM, WIDTH: 25.4 MM, HEIGHT: 9.91 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DC DC SWITCHING REGULATOR, BUCK, STEP DOWN, ADJUSTABLE, 8V-35V IN, 1V-28V OUT, 1.5 AMP OUT, TO-252-5. FREE 2 YEAR RADWELL WARRANTY | |
| DC-DC CONVERTER, 5V, 0.2A, SIP; NO. OF OUTPUTS:1 OUTPUT; OUTPUT POWER MAX:1W; OUTPUT VOLTAGE - OUTPUT 1:5V; OUTPUT CURRENT - OUTPUT 1:200MA; OUTPUT VOLTAGE - OUTPUT 2:-; OUTPUT CURRENT -... | |
| DC-DC CONVERTER, MEDICAL, 2 O/P, 5W, DIP; NO. OF OUTPUTS:2 OUTPUT; OUTPUT POWER MAX:5W; OUTPUT VOLTAGE - OUTPUT 1:15V; OUTPUT CURRENT - OUTPUT 1:170MA; OUTPUT VOLTAGE - OUTPUT 2:-15V; OUTPUT... | |
| DC-DC SWITCHING BUCK (STEP DOWN) REGULATOR, ADJUSTABLE, INPUT: 4.4-36V, OUTPUT: 1.2-35V (1A), 275KHZ SWITCHING FREQUENCY, 10MV LINE REGULATION, 15MV LOAD REGULATION, SOIC CASE STYLE, 8 PIN, -40/150C OPERATING TEMP, ROHS... | |
| DC-DC UNREGULATED POWER SUPPLY MODULE, 1 OUTPUT, 1W, BCDMOS, DIP-14/7. FREE 2 YEAR RADWELL WARRANTY | |
| DC-DC UNREGULATED POWER SUPPLY MODULE, 2 OUTPUTS, INPUT 4.5-5.5V, 1W, 42MA, 15.2X10.7X8.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DC/DC CONVERTER IC, ISOLATED, 1 OUTPUT, 2 W, 10.8 - 13.2 V, 166 MA, 1 KV, SMD, SOP-12, DCP021212. FREE 2 YEAR RADWELL WARRANTY | |
| DC/DC CONVERTER, 1W, 5V, 0.2A, POWER SUPPLY APPROVALS:MEDICAL, INPUT RATIO:1:1, OUTPUT POWER MAX:1W, NO. OF OUTPUTS:1 OUTPUT, OUTPUT VOLTAGE - OUTPUT 1:5V, OUTPUT CURRENT - OUTPUT 1:200MA, OUTPUT VOLTAGE -... | |
| DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SOIC; NO. OF PINS:16PINS; OPERATING TEMPERATURE MIN:0ªC; PRODUCT RANGE:-; MSL:- ROHS COMPLIANT: YES. | |
| DEVICE TYPE:RS422 / RS485 TRANSCEIVER; IC INTERFACE TYPE:RS422, RS485; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:3.6V; DRIVER CASE STYLE:SOIC; NO. OF PINS:8PINS; PRODUCT RANGE:-... | |
| DISCONTINUED BY MANUFACTURER, AC MOTOR CONTROLLER, 20A, 600V, HYBRID, DIP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC/DC CONVERTER, QUASI-RESONANT, POWER SUPPLY IC, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ADJUSTABLE POSITIVE LDO REGULATOR, 2.5V MIN, 20V MAX, 0.5V DROPOUT, GREEN, PLASTIC, TO-252, 5 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUDIO AMPLIFIER, 22W, 1 CHANNEL(S), BIPOLAR, PENTAWATT-5. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRUSH DC MOTOR CONTROLLER, 2.2A, BIPOLAR, HSIP-10. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRUSH DC MOTOR CONTROLLER, NMOS, SOIC-24. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRUSH DC MOTOR CONTROLLER, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRUSHLESS DC MOTOR CONTROLLER, 3A, MOS, 1.27 MM PITCH, PLASTIC, HZIP-23, FORWARD FACING PINS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BUCK SWITCHING REGULATOR IC, POSITIVE, ADJUSTABLE, 5.1V, 1 OUTPUT, 5A, MULTIWATT-15. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BUFFER/INVERTER BASED PERIPHERAL DRIVER, 1 DRIVER, 4.5A, BIPOLAR, MULTIWATT-11 (VERTICAL, BENT AND STAGGERED LEADS). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BUFFER/INVERTER BASED PERIPHERAL DRIVER, 2 DRIVER, 7.5A, MOS, TO-220-7. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BUFFER/INVERTER BASED PERIPHERAL DRIVER, 2 DRIVER, 7.5A, MOS, TO-263-7 SMD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BUFFER/INVERTER BASED PERIPHERAL DRIVER, 7.5A, MOS, TO-220AB-5 BENT LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BUFFER/INVERTER BASED PERIPHERAL DRIVER, 9.5A, MOS, SMD TO-220AB/5. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BUFFER/INVERTER BASED PERIPHERAL DRIVER, PSIP-12. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COMPARATOR, 10000UV OFFSET-MAX, BIPOLAR, PDIP14. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COMPARATOR, 4 FUNC, 7000UV OFFSET-MAX, 1300NS RESPONSE TIME, BIPOLAR, PDIP14. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROLLER, DC BRUSH MOTOR, 1.2 A, PSIP9. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONVERTER OFFLINE BOOST, BUCK, FLYBACK, FORWARD TOPOLOGY, 100KHZ, TO-220-3. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONVERTER, ISOLATED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC / DC CONVERTER, 12V, .85A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC / DC CONVERTER, 5-PIN, 12VDC OUTPUT VOLTAGE, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC-DC REGULATED POWER SUPPLY MODULE, 1 OUTPUT, 36W, HYBRID, SMD-32. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC/DC CONTROLLER, INTERGRADED LED CURRENT BALANCE CONTROL CIRCUIT, 16 PIN, SOP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, VOLTAGE DETECTOR, FIXED, 1 CHANNEL, +4.25V, SOP-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FIXED MIXED STANDARD REGULATOR, 2 OUTPUT, 10 PIN METAL CAN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FIXED POSITIVE LDO REGULATOR, 5V, 0.8V DROPOUT, BIPOLAR, SOIC-8, TOP MARKING 493A50. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR, SOIC-24. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HALF BRIDGE BASED MOSFET DRIVER, 0.36A, CMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IC CHIP, LEAD FREE/ROHS COMPLIANT, SEMICONDUCTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IC CHIP, POWER OPERATIONAL AMPLIFIER, 18 MA SUPPLY, 13 V SUPPLY, 250 MA MIN. OUTPUT, 200 V/MV VOLTAGE GAIN, 300 NS RISE TIME, 0 TO 125 DEG. | |
| DISCONTINUED BY MANUFACTURER, IC CHIP, SERIES LM3914, DOT/BAR DISPLAY DRIVER, LED; LCD; VACUUM FLUORESCENT (VF) DISPLAYS, 10X STEPS, 6.1 MA, 3-20 V, 0-70 DEG. C, THROUGH HOLE MOUNTING, 18-DIP PACKAGE. | |
| DISCONTINUED BY MANUFACTURER, IC DRIVER, 7 SEGMENT, 8 DIGIT, 2.7 - 5.5V, 24-SOIC . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IC, 4-BIT, REAL TIME CLOCK, MODULE, 24 PIN SOIC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IC, 8 CHANNEL, SINGLE DRIVER, SOP-18. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IC, ANALOG SWITCH, SPST, 4 FUNC, PDIP-16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IC, CONVERTER, 220V, 7.5W FORWARD, POWER OVER ETHERNET AND TELECOM APPLICATIONS, 1 OUTPUT, 8-SMD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IC, MOTOR DRIVER, BIPOLAR, BRUSHED DC, HALF BRIDGE (2), PARALLEL, 1 OUTPUT, 1.3 AMP, SUPPLY VOLTAGE: 5V ~ 50V, 16-SOIC, SMD, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, IC, PFC IC, DISCONTINUOUS CONDUCTION, (DCM), PG-DIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IC, PFC, DISCONTINUOUS CONDUCTION (DCM), PG-DSO-8, SUPPLY VOLTAGE: 11V ~ 19V, OPERATING TEMPERATURE: -40C ~ 150C, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IC, PHASE CONTROL CIRCUIT, BIPOLAR, 18 PIN-DIP CASE, THROUGH-HOLE/SOCKET MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IC, POWER SUPPLY SUPERVISOR, OVER/UNDER -VOLTAGE PROTECTION, 8 PIN-DIP CASE, PLASTIC PACKAGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IC, POWER SUPPLY SUPPORT CIRCUIT, ADJUSTABLE, 2 CHANNEL, +1.3V, CMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IC, SWITCHING CONTROLLER, CURRENT-MODE, 1A, 500KHZ SWITCHING FREQ-MAX, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IC, TEMPERATURE RANGE: 0C TO +70C, 8PIN, PLASTIC, DIP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IC, TV SWITCHING POWER SUPPLY, SIP-14. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IC, UNIVERSAL CONTROLLER, 2-PHASE STEPPING MOTOR DRIVE, DIP-16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTEGRATED CIRCUIT, MCU, 8-BIT, 8K, OTP, 40MHZ, 44-PLCC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTEGRATED CIRCUIT, OVERVOLTAGE PROTECTION, DIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INVERTER IC, 3 PHASE, 450 V SUPPLY, 49 WATT, 2000 VRMS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ISOLATED BOARD MOUNT DC/DC CONVERTER, DIP, FIXED, THROUGH HOLE, 10 W, 5.1 V, 2 A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOSFET, 1 FUNC, MOS, TO-220. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OFFLINE SWITCHING REGULATOR, MODULE, SIP-12. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PC POWER SUPPLY SUPERVISOR, DIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PERIPHERAL DRIVER, DUAL USB HIGH-SIDE POWER SWITCH, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FACTOR CONTROLLER, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FACTOR CONTROLLER, CURRENT-MODE, 0.01A, CMOS, PDIP16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FACTOR CONTROLLER, CURRENT-MODE, 0.7A, BCDMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FACTOR CONTROLLER, CURRENT-MODE, 1.5A, 150KHZ SWITCHING FREQ-MAX, CMOS, SOIC-16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER MANAGEMENT CIRCUIT, FIXED, +4.4V, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER MANAGEMENT IC, 1 CHANNEL, SOP-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER MANAGEMENT IC, 16 PIN, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER MANAGEMENT IC, SWITCHING VOLTAGE, 40V, 3 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY MANAGEMENT CIRCUIT, ADJUSTABLE, 1 CHANNEL, BIPOLAR, SOP-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY MANAGEMENT CIRCUIT, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY MANAGEMENT CIRCUIT, FIXED, 1 CHANNEL, CMOS, PDSO8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY SUPPORT CIRCUIT, ADJUSTABLE, 1 CHANNEL, CMOS, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY SUPPORT CIRCUIT, ADJUSTABLE, 1 CHANNEL, CMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY SUPPORT CIRCUIT, ADJUSTABLE, 2 CHANNEL, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY SUPPORT CIRCUIT, FIXED, 1 CHANNEL, +1.25V, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY SUPPORT CIRCUIT, FIXED, 1 CHANNEL, +1.25VV, PSIP5. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY SUPPORT CIRCUIT, FIXED, 1 CHANNEL, +4.55VV, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY SUPPORT CIRCUIT, FIXED, 1 CHANNEL, BIPOLAR, PDIP16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY SUPPORT CIRCUIT, FIXED, 1 CHANNEL, CMOS, SOP-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY SUPPORT CIRCUIT, FIXED, 1 CHANNEL, PDIP14. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY SUPPORT CIRCUIT, FIXED, 2 CHANNEL, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY SUPPORT CIRCUIT, FIXED, 2 CHANNEL, CMOS, PDSO14, LITHIUM-ION CHARGER CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY SUPPORT CIRCUIT, FIXED, 4 CHANNEL, SOIC-16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY SUPPORT CIRCUIT, FIXED, 5 CHANNEL, BICMOS, PDSO10. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY SUPPORT CIRCUIT, TO-220-6. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY SUPPORT CIRCUIT, VOLTAGE-MODE, 1.65A, 110KHZ SWITCHING FREQ-MAX, CMOS, SMD-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SWITCH IC, 4 OUTPUT, 3 A, 350 MOHMS, SMD, DSO-22. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SWITCHING REGULATORS, 1 FUNC, SIP-7. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PWM CONTROLLER WITH SCP / DTC FUNCTION, 8-SOP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, QUAD LOW-TO-HIGH VOLTAGE LEVEL SHIFTER; LOGIC TYPE:LEVEL SHIFTER; LOGIC FAMILY:4000 CMOS; LOGIC BASE NUMBER:40109; SUPPLY VOLTAGE MAX:22V; DIP-16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SRAM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STEPPER MOTOR CONTROLLER, 0.5A, BIPOLAR, PDIP16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STEPPER MOTOR CONTROLLER, 1.5A, BIPOLAR, PDIP16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STEPPER MOTOR CONTROLLER, 1A, BIPOLAR, PDIP16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STEPPER MOTOR CONTROLLER, 20A, HYBRID, PZIP19. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STEPPER MOTOR CONTROLLER, BIPOLAR, PDIP18. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING CONTROLLER, CURRENT-MODE, 0.5A, 300KHZ SWITCHING FREQ-MAX, CMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING CONTROLLER, CURRENT-MODE, 0.5A, 500KHZ SWITCHING FREQ-MAX, BICMOS, MSOP-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING CONTROLLER, CURRENT-MODE, 0.5A, 500KHZ SWITCHING FREQ-MAX, BICMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING CONTROLLER, CURRENT-MODE, 1A, 500KHZ SWITCHING FREQ-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING CONTROLLER, CURRENT-MODE, 3.85A, 73KHZ SWITCHING FREQ-MAX, TO-220-6 U-FORMING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING CONTROLLER, VOLTAGE-MODE, 0.07A, 100KHZ SWITCHING FREQ-MAX, PDIP18. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING CONTROLLER, VOLTAGE-MODE, 0.2A, 550KHZ SWITCHING FREQ-MAX, BIPOLAR, PDIP16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING CONTROLLER, VOLTAGE-MODE, 0.8A, 500KHZ SWITCHING FREQ-MAX, SOIC-16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING CONTROLLER, VOLTAGE-MODE, 1A, 500KHZ SWITCHING FREQ-MAX, BIPOLAR, PDIP14. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING CONTROLLER, VOLTAGE-MODE, 2A, 500KHZ SWITCHING FREQ-MAX, BIPOLAR, SOP-20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING CONTROLLER, VOLTAGE-MODE, 2A, 600KHZ SWITCHING FREQ-MAX, BIPOLAR, PDIP16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING CONTROLLER, VOLTAGE-MODE, 2A, 600KHZ SWITCHING FREQ-MAX, BIPOLAR, SOP-16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING CONTROLLER, VOLTAGE-MODE, 4A, 1000KHZ SWITCHING FREQ-MAX, MSOP-8, S29B MARKING CODE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, 1A, 3.3V, 2825, DIP24. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, 72.6KHZ SWITCHING FREQ-MAX, CMOS, SMD-7. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, CURRENT-MODE, 1A, 107KHZ SWITCHING FREQ-MAX, PDIP7. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, CURRENT-MODE, 6A, 435KHZ SWITCHING FREQ-MAX, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, CURRENT-MODE, 8A, 600KHZ SWITCHING FREQ-MAX, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR, VOLTAGE-MODE, 1.8A, 600KHZ SWITCHING FREQ-MAX, SOP-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR/CONTROLLER , CURRENT-MODE, 0.01A, 1000KHZ SWITCHING FREQ-MAX, BCDMOS, PDIP16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCHING REGULATOR/CONTROLLER , CURRENT-MODE, 0.1A, 1115KHZ SWITCHING FREQ-MAX, VSSOP-10. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SYSTEM BOARD COMPENSATOR MODULE, MOBILE RADIO, 6 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TWO TERMINAL VOLTAGE REFERENCE, 1 OUTPUT, 5V, TRIM/ADJUSTABLE, BIPOLAR, TO-92. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VERTICAL DEFLECTION OUTPUT W/ TV CRT DISPLAY DRIVE, BIPOLAR, SIP-13H. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VOLTAGE IC, 8 PIN SOIC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VOLTAGE REGULATOR IC, 5 V, 500 MA, TO220-3. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VOLTAGE REGULATOR IC, LINEAR, 8 V, 1 AMP, TO220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VOLTAGE REGULATOR, 2.5 V, 5 AMP, TO-220-4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VOLTAGE REGULATOR, POSITIVE, FIXED, 1 REGULATOR, 25V INPUT, 5V OUTPUT, 1.5A OUTPUT, TO-220-3. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VOLTAGE SUPERVISOR/RESET IC, FIXED, 1 CHANNEL, +4.65V, DIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VOLTAGE TO FREQUENCY CONVERTER, 1 FUNC, 0.1MHZ, BIPOLAR, DIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVER, MOSFET, DUAL, HIGH SPEED; DRIVER CONFIGURATION:-; PEAK OUTPUT CURRENT:2A; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:15V; DRIVER CASE STYLE:SOIC; NO. OF PINS:8PINS; INPUT DELAY:18NS; OUTPUT DELAY:20NS; OPERATING TEMPERATURE ROHS COMPLIANT:... | |
| DUAL SWITCHING CONTROLLER, CURRENT-MODE, 226KHZ SWITCHING FREQ-MAX, TSSOP-28. FREE 2 YEAR RADWELL WARRANTY | |
| DUAL SWITCHING CONTROLLER, VOLTAGE-MODE, 0.05A, 500KHZ SWITCHING FREQ-MAX, BIPOLAR, SOP-16. FREE 2 YEAR RADWELL WARRANTY | |
| DUAL SWITCHING CONTROLLER, VOLTAGE-MODE, 0.12A, 800KHZ SWITCHING FREQ-MAX, BIPOLAR, SOP-16. FREE 2 YEAR RADWELL WARRANTY | |
| DUAL TRANSCEIVER, SMD, SOIC16, 232; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; NO. OF RECEIVERS:2RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SOIC; NO. OF ROHS... | |
| FAN MOTOR CTRL, 3PH BLDC, 0.015A, SSOP24, MOTOR TYPE:THREE PHASE DC BRUSHLESS, NO. OF OUTPUTS:1OUTPUTS, OUTPUT CURRENT:30MA, OUTPUT VOLTAGE:-, DRIVER CASE STYLE:SSOP, NO. OF PINS:24PINS, SUPPLY VOLTAGE MIN:10V, SUPPLY VOLTAGE... | |
| FIXED NEGATIVE STANDARD REGULATOR, 15V, BIPOLAR, PSFM3. FREE 2 YEAR RADWELL WARRANTY | |
| FIXED POSITIVE STANDARD REGULATOR, 5V, BIPOLAR, PSSO3. FREE 2 YEAR RADWELL WARRANTY | |
| FULL BRIDGE BASED MOSFET DRIVER, 0.2A, TSSOP-385. FREE 2 YEAR RADWELL WARRANTY | |
| GATE DRIVER, HALF BRIDGE, 2A, SSOP-24, 11.5V-20V, SSOP, 24 PINS, 440NS DELAY. FREE 2 YEAR RADWELL WARRANTY | |
| GATE DRIVER, HALF-BRIDGE, NON-INVERTING, 16-SOIC, 7.50MM. FREE 2 YEAR RADWELL WARRANTY | |
| GATE DRIVER, LOW SIDE, INDEPENDENT, MOSFET, INVERTING NON-INVERTING, 2 DRIVERS, 1.5 AMP, 4.5V ~ 18V, CMOS, 8-PDIP, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| GATE DRIVERS 3A , SOIC-8 ,4.5 V TO 18 V , SAME AS (MIC4425BM). FREE 2 YEAR RADWELL WARRANTY | |
| HALF BRIDGE BASED MOSFET DRIVER, 0.36A, CMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| HALF BRIDGE BASED PERIPHERAL DRIVER, 2A, BIPOLAR, PDIP16. FREE 2 YEAR RADWELL WARRANTY | |
| HIGH PERFORMANCE CURRENT MODE PWM CONTROLLER, 1 AMP, 30 V, 500 KHZ, RISE TIME: 50 NS, 1 OUTPUT, OUTPUT VOLTAGE: 4.95- 5.05 V, THROUGH HOLE, PDIP-8. FREE 2 YEAR RADWELL... | |
| IC MOTOR DRIVER, DMOS, 2A, SOIC-24; MOTOR TYPE:DMOS; NO. OF OUTPUTS:4OUTPUTS; OUTPUT CURRENT:2A; OUTPUT VOLTAGE:35V; DRIVER CASE STYLE:SOIC; NO. OF PINS:24PINS; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; PACKAGING:TAPE & REEL... | |
| IC PMIC VFD DISPLAY DRIVER 40BIT 60-SSOP. FREE 2 YEAR RADWELL WARRANTY | |
| IC TRANSCEIVER, 10MBPS, SOIC-8, DEVICE TYPE: TRANSCEIVER, IC INTERFACE TYPE: RS422, RS485, NO. OF DRIVERS: 1 DRIVERS, NO. OF RECEIVERS: 1 RECEIVERS, SUPPLY VOLTAGE MIN: 3V, SUPPLY VOLTAGE MAX: 3.6V,... | |
| IC, AC/DC CONVERTER, FLYBACK, 700V OUTPUT, 9V INPUT, 34W OUTPUT, 132KHZ, 78%, 7-DIP. FREE 2 YEAR RADWELL WARRANTY | |
| IC, ANALOG MUX/DMUX, DUAL 4 X 1, SOIC-16; MULTIPLEXER CONFIGURATION:4:1; NO. OF CIRCUITS:2CIRCUITS; ON STATE RESISTANCE MAX:125OHM; SUPPLY VOLTAGE RANGE:ª 4.5V TO ª 5.5V; ANALOGUE MULTIPLEXER CASE:SOIC; NO. OF PINS:16PINS... | |
| IC, BCD TO 7 SEGMENT LATCH / DECODER / DRIVER, 1 DIGIT, 40NA, 16-PDIP, FOR LCD, SUPPLY VOLTAGE: 3V ~ 18V, 16 PINS, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR... | |
| IC, BOOST, FLYBACK REGULATOR POSITIVE, ISOLATION CAPABLE OUTPUT STEP-UP, STEP-UP/STEP-DOWN - DC-DC CONTROLLER IC, 8-SOIC. FREE 2 YEAR RADWELL WARRANTY | |
| IC, BOOST, FLYBACK, FORWARD, REGULATOR POSITIVE OUTPUT, STEP-UP, STEP-UP/STEP-DOWN, DC-DC CONTROLLER, SMD, 8-SOIC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| IC, BUCK SWITCHING REGULATOR IC, POSITIVE, ADJUSTABLE, 1.22V, 1 OUTPUT, 2 AMP, 8-SOIC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| IC, BUCK SWITCHING REGULATOR IC, POSITIVE, FIXED, 5V, 1 OUTPUT, 3A TO-263-8, D²PAK (7 LEADS + TAB), TO-263CA, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| IC, BUCK SWITCHING REGULATOR IC, POSITIVE, FIXED, 5V, 1 OUTPUT, 3A, THROUGH HOLE, TO-220-5, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| IC, BUCK SWITCHING REGULATOR IC, POSITIVE, FIXED, 5V, 1 OUTPUT, 3A, TO-263-8, D²PAK (7 LEADS + TAB), TO-263CA, ROHS NON-COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| IC, BUCK SWITCHING REGULATOR, POSITIVE, FIXED, 12V, 1 OUTPUT, 500MA, 8-DIP (0.300", 7.62MM). FREE 2 YEAR RADWELL WARRANTY | |
| IC, BUCK, BOOST, SWITCHING REGULATOR IC, POSITIVE OR NEGATIVE, ADJUSTABLE, 1.25V, 1 OUTPUT, 1.5A (SWITCH,) 8-SOIC . FREE 2 YEAR RADWELL WARRANTY | |
| IC, BUCK, SWITCHING REGULATOR IC, POSITIVE ADJUSTABLE, 0.8V, 1 OUTPUT, 600MA, 10-TFSOP. FREE 2 YEAR RADWELL WARRANTY | |
| IC, BUCK, SWITCHING REGULATOR IC, POSITIVE, ADJUSTABLE, 1.23V, 1 OUTPUT, 1A, SURFACE MOUNT, TO-263-6, D²PAK (5 LEADS + TAB), TO-263BA, ROHS COMPLIANT . FREE 2 YEAR RADWELL WARRANTY | |
| IC, CHARGE PUMP SWITCHING REGULATOR IC, POSITIVE OR NEGATIVE, FIXED -VIN, 2V IN, 1 OUTPUT, 45MA , 8-DIP . FREE 2 YEAR RADWELL WARRANTY | |
| IC, CONTROLLER, INTEL PENTIUM, II, P55C VOLTAGE REGULATOR IC, 1 OUTPUT, 8P SOIC. FREE 2 YEAR RADWELL WARRANTY | |
| IC, CONVERTER OFFLINE FLYBACK TOPOLOGY, 66KHZ, 132KHZ, 44W, 12-SDIP (10.46MM), 11 LEADS, EXPOSED PAD, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| IC, DUAL SWITCHING CONTROLLER, 420KHZ, PQCC24. FREE 2 YEAR RADWELL WARRANTY | |
| IC, FIXED NEGATIVE STANDARD REGULATOR, 15V, BIPOLAR, D2PAK-3. FREE 2 YEAR RADWELL WARRANTY | |
| IC, GATE DRIVER, INVERTING, HIGH-SIDE, 1 DRIVER, 1 OUTPUT, 26V, 2.3A, 500MW, 120NS RISE, 75NS FALL, 14-SOIC. FREE 2 YEAR RADWELL WARRANTY | |
| IC, HALF-BRIDGE, GATE DRIVER IC, 2 DRIVERS, 600V, NON-INVERTING, 14-DIP, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| IC, HIGH PERFORMANCEDUAL CHANNEL CURRENTMODE CONTROLLER, LOW VOLTAGE VERSION, 16 PIN SOP (7.5MM WIDE). FREE 2 YEAR RADWELL WARRANTY | |
| IC, HIGH SPEED, COMBI-SENSE, SYNCHRONOUS MOSFET DRIVER, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| IC, ISOLATED BOARD MOUNT DC/DC CONVERTER, SIP, FIXED, THROUGH HOLE, 2 W, 12 V, 167 MA ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| IC, ISOLATED MODUE, 16 BIT, 78K, 16 PIN, SOIC. FREE 2 YEAR RADWELL WARRANTY | |
| IC, LINE TRANSCEIVER, 2 FUNC, 2 DRIVER, 2 RCVR, CMOS, SOIC-16. FREE 2 YEAR RADWELL WARRANTY | |
| IC, LINEAR REG, 500MA, 15V, TO220, FIXED OUTPUT VOLTAGE NOM.:15V, ADJUSTABLE OUTPUT VOLTAGE MIN:-, ADJUSTABLE OUTPUT VOLTAGE MAX:-, INPUT VOLTAGE MIN:17.5V, INPUT VOLTAGE MAX:30V, PRODUCT RANGE:7815 VOLTAGE REGULATORS, OUTPUT ROHS... | |
| IC, LINEAR VOLTAGE REGULATOR IC, POSITIVE, FIXED, 1 OUTPUT, 100MA, SMD, 8-SOIC. FREE 2 YEAR RADWELL WARRANTY | |
| IC, LINEAR VOLTAGE REGULATOR, NEGATIVE, FIXED, 1 OUTPUT, 100MA, SMD, 8-SOIC. FREE 2 YEAR RADWELL WARRANTY | |
| IC, LINEAR VOLTAGE REGULATOR, POSITIVE, FIXED, 1 OUTPUT, 1.5A, SURFACE MOUNT, D2PAK. FREE 2 YEAR RADWELL WARRANTY | |
| IC, LOW-SIDE, MOSFET GATE DRIVER, INVERTING, N-CHANNEL, 2 DRIVER, 2 OUTPUT, 1.5 AMP, 6.5V ~ 18V, 15NS, SURFACE MOUNT, 8-SOIC, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| IC, PFC IC, DISCONTINUOUS (TRANSITION), 1MHZ, 40UA, SURFACE MOUNT, 8-SOIC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| IC, PMIC SUPERVISOR, VOLTAGE DETECTOR, 24.V, SOT-89. FREE 2 YEAR RADWELL WARRANTY | |
| IC, PMIC, SWITCHING CONTROL, TRANSISTOR DRIVER, STEP-DOWN, BUCK, 1.4MHZ, 35V, 4A, 100% DUTY CYCLE, 8-VSSOP. FREE 2 YEAR RADWELL WARRANTY | |
| IC, PMIC, VOLTAGE REGULATOR, ADJUSTABLE, 5.1V OUTPUT, 800MA OUTPUT, 7V INPUT, 3%, TO-263-6, DDPAK-5. FREE 2 YEAR RADWELL WARRANTY | |
| IC, POWER DRIVER, BIPOLAR, 1:1, 14-SOIC. FREE 2 YEAR RADWELL WARRANTY | |
| IC, POWER MANAGEMENT, PUSH-PULL, TOTEM POLE, 5-SSOP, SMD, 4.1V, 1 INPUT, CMOS, 100US. FREE 2 YEAR RADWELL WARRANTY | |
| IC, POWER SUPPLY MONITOR, PWM CONTROLLER, 500KHZ, 28V INPUT, 5V OUTPUT, 50%, 1A, 8-SOIC, 3.9MM WIDE. FREE 2 YEAR RADWELL WARRANTY | |
| IC, POWER SUPPLY SUPPORT CIRCUIT, FIXED, 1 CHANNEL, +4.55V, DIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| IC, POWER SUPPLY SUPPORT CIRCUIT, MC33161 SERIES, FIXED, 2 CHANNEL, BIPOLAR, 8-SOIC. FREE 2 YEAR RADWELL WARRANTY | |
| IC, POWER SWITCH, MINIPROFET SERIES, N-CHANNEL, CURRENT LIMIT SWITCH, 8-IN 8-OUT, RATIO 1:1, 11V TO 45V, 1.4A, 36-BSSOP, 3.25X15.9X11 MM. FREE 2 YEAR RADWELL WARRANTY | |
| IC, POWER SWITCH, SMART, HIGHSIDE, 4.7V-42V OPERATING VOLTAGE, 5 AMP MAX, SMD, TO-220AB/5 OR TO-263, 9.9X10.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| IC, PWM CONTROLLER, 65KHZ, 26V, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| IC, PWM CONTROLLER, POWERWISE; INPUT VOLTAGE:60V; OUTPUT CURRENT:100MA; UVLO:6.25V; CONTROLLER IC CASE STYLE:TSSOP; NO. OF PINS:16PINS; DUTY CYCLE (%):80%; FREQUENCY:1MHZ; OPERATING TEMPERATURE MIN:-40°C; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2... | |
| IC, RS232 TRANSCEIVER, DIP16, 202; DEVICE TYPE:TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; NO. OF RECEIVERS:2RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:DIP; NO. OF PINS:16PINS; ROHS... | |
| IC, RS422/RS485 TRANSCEIVER, 1DRIVERS, 1RECEIVERS, 5.5V, SOIC8. FREE 2 YEAR RADWELL WARRANTY | |
| IC, SENSOR, CURRENT, 11MA, SOIC-16. FREE 2 YEAR RADWELL WARRANTY | |
| IC, SPST, 4 FUNC, 1 CHANNEL, CMOS, DIP-16. FREE 2 YEAR RADWELL WARRANTY | |
| IC, STEP-DOWN REGULATOR, BUCK, POSITIVE, ADJUSTABLE, INPUT VOLTAGE: 6V ~ 12V, OUTPUT VOLTAGE: 1.225V, 1 OUTPUT CURRENT: 500MA, 16-TSSOP, SURFACE MOUNT, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| IC, STEPPING MOTOR DRIVER, BIPOLAR, 8-42 V SUPPLY VOLTAGE, 4.5 AMP, 40 W, 2 OUTPUTS, HZIP-25. FREE 2 YEAR RADWELL WARRANTY | |
| IC, SUPERVISOR COMPLEMENTARY, 1 CHANNEL, 4.55V, ACTIVE HIGH/ACTIVE LOW, SMD, 8-SOIC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| IC, SUPERVISOR PUSH-PULL, 2 INPUT, ACTIVE LOW, 4.55 V, ADJUSTABLE, 8-SOIC. FREE 2 YEAR RADWELL WARRANTY | |
| IC, SUPERVISOR, COMPLEMENTARY, SIMPLE RESET/POWER-ON RESET, ACTIVE HIGH/ACTIVE LOW, 1 CHANNEL, SMD, 8-SOIC. FREE 2 YEAR RADWELL WARRANTY | |
| IC, SUPERVISOR, OPEN DRAIN OR OPEN COLLECTOR, 1 CHANNEL, SMD, 8-SOIC. FREE 2 YEAR RADWELL WARRANTY | |
| IC, SUPERVISOR, SINGLE SUPPLY, SMD, 7702, THRESHOLD VOLTAGE: 2.53 V, 1 MONITOR, SUPPLY VOLTAGE:3.6 - 18 V, ACTIVE-HIGH/ACTIVE-L OW, SOIC-8, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| IC, SUPERVISORY CIRCUITS, 1V, VOLTAGE DETECTOR,SOP-4. FREE 2 YEAR RADWELL WARRANTY | |
| IC, SWITCHING CONTROLLER, BOOST, FLYBACK, CURRENT-MODE, 1.5 AMP, SWITCHING FREQ-MAX: 1M HZ, VOLTAGE SUPPLY: 10V ~ 20V, BCDMOS, 16-SOIC, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| IC, SWITCHING CONTROLLER, BOOST, FLYBACK, FORWARD, 1 OUTPUT, 500 KHZ, 28V INPUT, 25MA INPUT, 5V OUTPUT, 200MA OUTPUT, 50NS FALL/RISE, 14-SOIC. FREE 2 YEAR RADWELL WARRANTY | |
| IC, SWITCHING CONTROLLER, CURRENT-MODE, 0.5A, 500KHZ SWITCHING FREQ-MAX, SOIC-16. FREE 2 YEAR RADWELL WARRANTY | |
| IC, SWITCHING CONTROLLER, CURRENT-MODE, 1A, 500KHZ SWITCHING FREQ-MAX, BICMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| IC, SWITCHING CONTROLLER, CURRENT-MODE, 1A, 500KHZ SWITCHING FREQ-MAX, BIPOLAR, SOIC-16. FREE 2 YEAR RADWELL WARRANTY | |
| IC, SWITCHING CONTROLLER, STEP-UP/STEP-DOWN, BUCK-BOOST, 1 OUTPUT, 1 PHASE, 30V, 500KHZ, 1A, 48%, 14-SOIC. FREE 2 YEAR RADWELL WARRANTY | |
| IC, SWITCHING CONTROLLER, VOLTAGE-MODE, 0.25A, 300KHZ SWITCHING FREQ-MAX, BIPOLAR, DIP-16. FREE 2 YEAR RADWELL WARRANTY | |
| IC, SWITCHING CONTROLLER, VOLTAGE-MODE, 0.2A, 400KHZ SWITCHING FREQ-MAX, CMOS, DIP-18. FREE 2 YEAR RADWELL WARRANTY | |
| IC, SWITCHING CONTROLLER, VOLTAGE-MODE, 0.5A, 500KHZ SWITCHING FREQ-MAX, BIPOLAR, DIP-16. FREE 2 YEAR RADWELL WARRANTY | |
| IC, SWITCHING CONTROLLERS CURRENT MODE PWMS, MSOP-8, OFFLINE SWITCH FLYBACK. FREE 2 YEAR RADWELL WARRANTY | |
| IC, SWITCHING CONTROLLERS, 100-V, ACTIVE CLAMP, CURRENT MODE, PWM CONTROLLER, WITH P OR N-CHANNEL CLAMP, FET AND CS RESTART TIMER 1, 6-WSON, LLP-16. FREE 2 YEAR RADWELL WARRANTY | |
| IC, SWITCHING REGULATOR, STEP-DOWN DC/DC CONVERTER, 3.3V, SOT-23-5. FREE 2 YEAR RADWELL WARRANTY | |
| IC, TRANSCEIVER, RS-485/ RS-422 INTERFACE, 3.6V, 1 DRIVERS, 1 RECEIVERS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY | |
| IC, TRANSMITTER RECEIVER, RS-232; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; NO. OF RECEIVERS:2RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SOIC; NO. OF ROHS COMPLIANT:... | |
| IC, VOLT SUPERVISOR, 165 UA, 4V, 8-SOIC; THRESHOLD VOLTAGE:0.633V; NO. OF SUPERVISORS / MONITORS:4; SUPPLY VOLTAGE RANGE:2.7V TO 4V; RESET TYPE:ACTIVE. FREE 2 YEAR RADWELL WARRANTY | |
| IC, VOLT SUPERVISOR, 7702, 8-PDIP, THRESHOLD VOLTAGE: 2.53V, 1 MONITOR, SUPPLY VOLTAGE: 3.5V ~ 18V, RESET TYPE: ACTIVE-HIGH / ACTIVE-LOW, 8 PINS, 1US MAXIMUM PROPAGATION DELAY, ROHS3 COMPLIANT. FREE 2... | |
| IC, VOLTAGE MODE CONTROLLER, NON-SYNCHRONOUS, 4.5-52V INPUT RANGE, 1 OUTPUT, 3 AMP OUTPUT CURRENT, 8 PIN-SOIC. FREE 2 YEAR RADWELL WARRANTY | |
| IC, VOLTAGE REFERENCE, SHUNT, ADJUSTABLE, OUTPUT VOLTAGE: 2.495V ~ 37V, 100MA, ±2.2%, 8-SOIC, SMD, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| IC, VOLTAGE REGULATOR, ADJUSTABLE, 1 REGULATOR, 26V INPUT, 3V MINIMUM OUTPUT, 24V MAXIMUM OUTPUT, 100MA, TO-263-6. FREE 2 YEAR RADWELL WARRANTY | |
| IC, VOLTAGE REGULATOR, LINEAR, POSTIVE, FIXED, 8V, 1.5 AMP, L7808, TO-220-3, INPUT VOLTAGE: 14V ~ 35V, TO-220, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| IC, VOLTAGE SUPERVISOR 1.4MA, 7V, TO92-3; THRESHOLD VOLTAGE:4.55V; NO. OF SUPERVISORS / MONITORS:1MONITORS; SUPPLY VOLTAGE MIN:1V; SUPPLY VOLTAGE MAX:7V; RESET TYPE:ACTIVE-LOW; DIGITAL IC CASE:TO-92; NO. OF PINS:3PINS; DELAY ;ROHS COMPLIANT:... | |
| IC,LINE TRANSCEIVER,BICMOS,1 DRIVER,1 RCVR,SOP,8PIN,PLASTI C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| IC,RS422,RS485, 5.5V, SOIC-14, DEVICE TYPE:RS422 / RS485 TRANSCEIVER, IC INTERFACE TYPE:RS422, RS485, NO. OF DRIVERS:1DRIVERS, SUPPLY VOLTAGE MIN:4.5V, SUPPLY VOLTAGE MAX:5.5V, DRIVER CASE STYLE:SOIC, NO. OF PINS:14PINS, PRODUCT RANGE:-ROHS COMPLIANT:... | |
| IC,SMPS CONTROLLER,CURRENT-M ODE,SOP,8PIN,PLASTIC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| IC,SMPS CONTROLLER,VOLTAGE-M ODE,BICMOS,TSSOP,8PI N,PLASTIC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| IC,SUPERVISORY CIRCUITS, 4.59V , UNDERVOLTAGE SENSING CIRCUIT, TO-92. FREE 2 YEAR RADWELL WARRANTY | |
| IC,SWITCHING CONTROLLER, CURRENT-MODE, 1A, 500KHZ SWITCHING FREQ-MAX, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| IC-CHIP, THROUGH HOLE, DIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| INSTRUMENTATION AMPLIFIER, 1 FUNC, 125UV OFFSET-MAX, 0.07MHZ BAND WIDTH, BIPOLAR, SUPPLY VOLTAGE RANGE: 2.25V TO 18V, PDIP-8, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| INTEGRATED CIRCUIT, FXA IC INPUT OUTPUT MANAGEMENT POWER CHIP, QFP 128.. FREE 2 YEAR RADWELL WARRANTY | |
| INTEGRATED CIRCUIT, LINEAR VOLTAGE REGULATORS. FREE 2 YEAR RADWELL WARRANTY | |
| INTEGRATED CIRCUIT, LOAD SWITCH, 8 CHANNEL, 0.5A, 18-SOIC, SMD/SMT, 8 DRIVER, 500MA, 50V. FREE 2 YEAR RADWELL WARRANTY | |
| INTEGRATED CIRCUIT, REGULATOR, PMW CONTROLLED SWITCHING, 5 V, 600 KHZ, 0.3 MA, SOIC-16. FREE 2 YEAR RADWELL WARRANTY | |
| INTEGRATED CIRCUIT, STEP DOWN DC/DC CONTROLLER, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| INTEGRATED CIRCUIT, TRANSCEIVER, RS232, 4 DRIVERS, 5 RECEIVERS, SURFACE MOUNT, 28-SSOP. FREE 2 YEAR RADWELL WARRANTY | |
| INTEGRATED CIRCUITS, POWER MANAGEMENT, 16-SSOP-B PACKAGE, 0.173", 4.40MM WIDTH, 3.6V-35V. FREE 2 YEAR RADWELL WARRANTY | |
| INTEGRATED CIRCUITS, POWER MANAGEMENT, LINEAR VOLTAGE REGULATOR, VOLTAGE - INPUT (MAX) 35V, CURRENT - OUTPUT 1A, PACKAGE / CASE TO-204AA, TO-3, MOUNTING TYPE THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY... | |
| INTEGRATED CIRCUITS, VOLTAGE REGULATOR, MOUNTING TYPE THROUGH HOLE, PACKAGE / CASE TO-205AD, TO-39-3 METAL CAN, 12V, 500MA, VOLTAGE - INPUT (MAX) 35V, 3 PIN TERMINAL. FREE 2 YEAR RADWELL WARRANTY... | |
| INTELLIGENCE GATE DRIVER CORE, SCALE-1, FOR IGBT / POWER MOSFETS, SINGLE CHANNEL, 15 AMP, 12-16V. FREE 2 YEAR RADWELL WARRANTY | |
| ISOLATED DC CONVERTER, THROUGH HOLE, 30W, 5V, 6A, LENGTH: 50.8 MM, WIDTH: 25.4 MM, HEIGHT: 9.91 MM, INPUT VOLTAGE: 18 V TO 36 V. FREE 2 YEAR RADWELL WARRANTY | |
| LDO VOLTAGE REGULATOR, 9 VOLTS, 1 AMP, 90 MV REGULATION, 1X OUTPUT (FIXED), SMD/SMT MOUNT, D2PAK-3. FREE 2 YEAR RADWELL WARRANTY | |
| LDO VOLTAGE REGULATORS LOW NOISE 150MA LDO REGULATOR , SOT23-5, 4.5V. FREE 2 YEAR RADWELL WARRANTY | |
| LINE TRANSCEIVER, 5V, 1 FUNC, 1 DRIVER, 1 RCVR, MSOP-8. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR REG, FIXED, 5V, 0.5A, TO-220FP-3, INPUT VOLTAGE MIN:7.5V, INPUT VOLTAGE MAX:20V, REGULATORS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR VOLTAGE REGULATOR IC, POSITIVE, FIXED, 1 OUTPUT, 1.5A, THROUGH HOLE TO-220-3. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR VOLTAGE REGULATOR, POSITIVE, FIXED, 1 OUTPUT, 1.5A, THROUGH HOLE, FULL PACK, TO-220FP. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR VOLTAGE REGULATOR, THROUGH HOLE MOUNT, TO-3, 1 OUTPUT, POSITIVE POLARITY, 1.2V-33V OUTPUT, 3A OUTPUT, ADJUSTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| MITSUBISHI Integrated Circuits M51977FP | |
| MOSFET DRIVER, HALF BRIDGE, DIP-8, NO. OF CHANNELS: 2 CHANNELS, POWER SWITCH TYPE: IGBT, MOSFET, NO. OF PINS: 8 PINS, DRIVER CASE STYLE: DIP, INPUT TYPE: NON-INVERTING, SOURCE CURRENT: 210MA. | |
| MOSFET DRIVER, HIGH SIDE AND LOW SIDE, 4.5-30 V SUPPLY, 3 A PEAK OUT, 7 OHM OUTPUT, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET, DRIVER, -40 TO 125DEG C, HALF BRIDGE BASED DRIVER, SUPPLY VOLTAGE MIN:7V - MAX:15V, DRIVER, INPUT DELAY:65NS, OUTPUT DELAY:75NS, SOIC-24, CUT TAPE. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR DRIVER, FULL BRIDGE, 3 AMP, TO-220-15. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR DRIVER, FULL BRIDGE, 5 AMP, MULTIWATT-11. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR DRIVER, IGBT, PARALLEL, 64-MQFP (20X14). FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR DRIVER/CONTROLLER, FULL BRIDGE, 3V TO 5.5V SUPPLY, 34V/1 MA/8 OUTPUTS, SOIC-28. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR DRIVER/CONTROLLER, STEPPER, 1 OUTPUT, 3.3V/5V LOGIC SUPPLY, 45 V/3 A RMS OUT, POWERSO-36. FREE 2 YEAR RADWELL WARRANTY | |
| N CHANNEL MOSFET, HALF BRIDGE, GATE DRIVER, 4 DRIVERS, INDEPENDENT, 16-PDIP, 1.4 AMP, SUPPLY VOLTAGE: 8.5V ~ 15V, NON-INVERTING INPUT, 7.62MM, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY... | |
| NEGATIVE REGULATOR IC, 1.5 AMP NEGATIVE VOLTAGE REGULATOR, 3 TERMINAL, TO-220 PACKAGE, 0 TO +125 DEGREE C OPERATING TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY | |
| OCTAL LOW-SIDE DRIVER, 20SOIC, 8-BIT, 450MA, 4.5V ~ 5.5V, SURFACE MOUNT.. FREE 2 YEAR RADWELL WARRANTY | |
| OP AMP, 500KHZ, 0.5V/US, DIP-8; NO. OF AMPLIFIERS:1 AMPLIFIER; BANDWIDTH:500KHZ; SLEW RATE:0.5V/¦S; SUPPLY VOLTAGE RANGE:2V TO 20V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-55¦C; PRODUCT RANGE:-; MSL:- ROHS... | |
| OPERATIONAL AMPLIFIER, 1 FUNC, 14000UV OFFSET-MAX, BIPOLAR, DIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATIONAL AMPLIFIER, SINGLE, 4.5 MHZ, 1, 9 V/ S, 4V TO 36V, SOIC, 8 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| PB-FREEW/ANNEAL 16LD TSSOP QUAD +/-15KV ESD 3.0V TO 5.5V 125 / TUBE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| PFC, PRE-REGULATOR, 200KHZ, 1.5MA, 14.5V ~ 30V, 16-SOIC, 7.5MM, SURFACE MOUNT, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| PMIC, POWER SUPPLY CONTROLLER, SECONDARY-SIDE, FLYBACK, HALF BRIDGE, 500KHZ, 9.9V INPUT, 4.5V OUTPUT, 5A OUTPUT, 50NS FALL, 120NS RISE, 8-SOIC. FREE 2 YEAR RADWELL WARRANTY | |
| PMIC, VOLTAGE REGULATOR, POSITIVE, FIXED, 1 REGULATOR, 30V INPUT, 3V OUTPUT, 100MA OUTPUT, TO-92. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FACTOR CONTROLLER WITH POST REGULATOR, CURRENT-MODE 1A, DIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FACTOR CONTROLLER, CURRENT-MODE, 2A, 115KHZ SWITCHING FREQ-MAX, BCDMOS, SO-20. FREE 2 YEAR RADWELL WARRANTY | |
| POWER MANAGEMENT IC, 3.4V, SMD/SMT, SOT-23-3, 1 INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| POWER MANAGEMENT IC, 300KHZ, TQFN, INPUT VOLTAGE MIN:4.5V, INPUT VOLTAGE MAX:25V, PWM INPUT FREQUENCY:300KHZ, DIGITAL IC CASE:TQFN, NO. OF PINS:40PINS, EXTERNAL INPUT CAPACITANCE:-, EXTERNAL OUTPUT CAPACITANCE:-, PRODUCT RANGE:- ROHS COMPLIANT:... | |
| POWER MANAGEMENT IC, 8 PIN SOIC, 1.4A, GATE DRIVER, 8SOIC, HALF-BRIDGE. FREE 2 YEAR RADWELL WARRANTY | |
| POWER MANAGEMENT IC, AC/DC CONVERTERS, ISOLATED, 700 V, FLYBACK, 66 KHZ ~ 132 KHZ, 28 W, THROUGH HOLE, 8 DIP. FREE 2 YEAR RADWELL WARRANTY | |
| POWER MANAGEMENT IC, DC SWITCHING BUCK, REGULATOR, 300 KHZ, 8-55 V IN, 0.5-50 V, 1 AMP, 1 INPUT, 500 MV. FREE 2 YEAR RADWELL WARRANTY | |
| POWER MANAGEMENT IC, DC SWITCHING CONTROLLER, TRANSISTOR DRIVER, 10 ~ 30 V, 500 KHZ, SOIC-8, SURFACE MOUNT, UC2844A SERIES, 50 NS, 1 OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| POWER MANAGEMENT IC, IGBT DRIVER, DIP, 2 AMP, 8 PIN, INVERTING, 1 CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| POWER MANAGEMENT IC, LDO VOLTAGE REGULATOR, 1 A OUTPUT CURRENT, 2X OUTPUTS, 2.7-10 V (INPUT), 575 MV MAX. (DROPOUT), 5.07 W DISSIPATION, ADJUSTABLE; FIXED OUTPUT TYPE, SMD/SMT MOUNTING, HTSSOP-28 PACKAGE. | |
| POWER MANAGEMENT IC, SMD, SOIC, 8 PIN, 40 V. FREE 2 YEAR RADWELL WARRANTY | |
| POWER MANAGEMENT IC, SWITCHING CONTROLLER, 25 V, 8-DIP. FREE 2 YEAR RADWELL WARRANTY | |
| POWER MANAGEMENT IC, SWITCHING, PDIP16, 40 V, 200 MA. FREE 2 YEAR RADWELL WARRANTY | |
| POWER MANAGEMENT IC, VOLTAGE REGULATOR, 1 AMP, 26 V, HIGH PSRR, LOW DROPOUT, LM2940C SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| POWER MANAGEMENT IC, VOLTAGE REGULATOR, 1 OUTPUT, 12 V, 100MA, TO-39. FREE 2 YEAR RADWELL WARRANTY | |
| POWER MANAGEMENT IC, VOLTAGE REGULATOR, 1.5 AMP, LDO, FIXED VOLT, 3.3 V, 1 OUTPUT, POSITIVE. FREE 2 YEAR RADWELL WARRANTY | |
| POWER MANAGEMENT SPECIALIZED - PMIC DDR TERMINATION REG, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| POWER MANAGMENT IC, OFF LINE SWITCHER, 6 AMP, SUPPLY VOLTAGE, 265 VAC, TO-220-7C, 6 PINS. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY MANAGEMENT CIRCUIT, ADJUSTABLE, 1 CHANNEL, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY MANAGEMENT CIRCUIT, FIXED, 1 CHANNEL, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY MANAGEMENT CIRCUIT, FIXED, 2 CHANNEL, +1.68V, CMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY MONITOR, -40 TO 85DEG C, THRESHOLD VOLTAGE:1.23V, NO. OF SUPERVISORS / MONITORS:1MONITORS, SUPPLY VOLTAGE MIN:3.5V, SUPPLY VOLTAGE MAX:18V, RESET TYPE:ACTIVE-LOW, OPEN-COLLECTOR, DIGITAL IC CASE:SOP, NO. OF PINS:8PINS, ROHS... | |
| POWER SUPPLY SUPPORT CIRCUIT, ADJUSTABLE, 1 CHANNEL, +2.53V, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY SUPPORT CIRCUIT, ADJUSTABLE, 1 CHANNEL, +2.53V, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY SUPPORT CIRCUIT, ADJUSTABLE, 1 CHANNEL, +2.53VV, BIPOLAR, SOP-8. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY SUPPORT CIRCUIT, ADJUSTABLE, 1 CHANNEL, 3.08, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY SUPPORT CIRCUIT, ADJUSTABLE, 3 CHANNEL, +1.25,1.68,2.93V, CMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY SUPPORT CIRCUIT, FIXED, 1 CHANNEL, +10.8V, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY SUPPORT CIRCUIT, FIXED, 1 CHANNEL, +2.6V, 8-SMD (7 LEADS), GULL WING. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY SUPPORT CIRCUIT, FIXED, 1 CHANNEL, +2.93V, BICMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY SUPPORT CIRCUIT, FIXED, 1 CHANNEL, +2.93V, CMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY SUPPORT CIRCUIT, FIXED, 1 CHANNEL, +4.33V, BIPOLAR, TO-92. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY SUPPORT CIRCUIT, FIXED, 1 CHANNEL, +4.55V, BICMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY SUPPORT CIRCUIT, FIXED, 1 CHANNEL, +4.55V, CMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY SUPPORT CIRCUIT, FIXED, 1 CHANNEL, +4.55VV, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY SUPPORT CIRCUIT, FIXED, 1 CHANNEL, +4.6V, BIPOLAR, SOIC-8, 3.8X4.8 MM. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY SUPPORT CIRCUIT, FIXED, 1 CHANNEL, +4.6V, BIPOLAR, TO-92. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY SUPPORT CIRCUIT, FIXED, 1 CHANNEL, +4.6VV, BIPOLAR, MSOP-8 3MM WIDE. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY SUPPORT CIRCUIT, FIXED, 1 CHANNEL, BICMOS, SSOP-16. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY SUPPORT CIRCUIT, FIXED, 1 CHANNEL, CMOS, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY SUPPORT CIRCUIT, FIXED, 1 CHANNEL, CMOS, SOIC-16. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY SUPPORT CIRCUIT, FIXED, 1 CHANNEL, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY SUPPORT CIRCUIT, FIXED, 2 CHANNEL, +4.55V, BIPOLAR, SOIC-16. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY SUPPORT CIRCUIT, FIXED, 2 CHANNEL, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY SUPPORT CIRCUIT, FIXED, 2 CHANNEL, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SWITCH IC, 16-SOIC, 5.5 V, 500 MA. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SWITCH IC, SMD, 1 OUTPUT, 3/24 A, 50 MOHMS, 100 US, SOT-223-4, HITFET SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SWITCH IC, SMD, 2 OUTPUT, 5.5 A, 30 MOHMS, 1560 US, 5 ~ 34 V, SOIC-20. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SWITCH/DRIVER, 1:1, N-CHANNEL, 4A, PG-TDSO-14-31. FREE 2 YEAR RADWELL WARRANTY | |
| POWEREX Integrated Circuits M57962L | |
| PRICE/EA (MIN PURCH= 100) - IC, PWR SUPPLY SUPERVISOR 1MA 15V 14-SOIC; THRESHOLD VOLTAGE:1.15V; NO. OF SUPERVISORS / MONITORS:3; SUPPLY VOLTAGE RANGE:. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE/EA (MIN PURCH= 475) - IC, PWR SUPPLY SUPERVISOR 1MA, 15V 14-DIP; THRESHOLD VOLTAGE:1.15V; NO. OF SUPERVISORS / MONITORS:3; SUPPLY VOLTAGE RANGE:. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE/EA (MIN PURCH= 75) - IC, MPU SUPERVISOR, 20 A, 6V, 8-SOIC; THRESHOLD VOLTAGE:2.25V; NO. OF SUPERVISORS / MONITORS:2; SUPPLY VOLTAGE RANGE:2V TO. FREE 2 YEAR RADWELL WARRANTY | |
| PWM CONTROLLER CURRENT MODE, SMD, INPUT VOLTAGE: 25V, OUTPUT VOLTAGE: 13.5V, OUTPUT CURRENT: 200MA, SUPPLY VOLTAGE: 12V ~ 25V, 14-SOIC, 14 PINS, 500KHZ, SURFACE MOUNT, ROHS3 COMPLIANT. FREE 2 YEAR... | |
| PWM CONTROLLER, 12-25 V SUPPLY, 250 KHZ, 13.4 V OUT, 12 MA OUT, SOIC-14. FREE 2 YEAR RADWELL WARRANTY | |
| PWM CONTROLLER, INPUT: 15V; OUTPUT: 5V (100MA), 8-35V (MIN-MAX) SUPPLY VOLTAGE, SOIC CASE STYLE, 18PIN, 400KHZ FREQUENCY, 0-70C OPERATING TEMP, ROHS COMPLIANT, SURFACE MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| QUADRUPLE 2 INPUT AND GATE, 2- 6 V, 20 MA, LEVEL OUTPUT CURRENT: 5.2- 5.2 MA, 4 BIT, 4 GATE, 8 INPUT.4 OUTPUT, PDIP-14, THROUGH HOLE, CMOS. FREE 2 YEAR... | |
| REAL TIME CLOCK-RTC, D-D-M-Y, SOIC-8, DATE FORMAT:DD:MM:YYYY, CLOCK FORMAT:HH:MM:SS, CLOCK IC TYPE:RTC, SUPPLY VOLTAGE MIN:2.7V, SUPPLY VOLTAGE MAX:5.5V, CLOCK IC CASE STYLE:SOIC, NO. OF PINS:8PINS, IC INTERFACE TYPE:I2C, MSL:- ROHS... | |
| RECOM Integrated Circuits RACD04-350 | |
| REGULATING PULSE WIDTH MODULATOR, SUPPLY VOLTAGE: 40 V, COLLECTOR OUTPUT CURRENT: 100 MA, REFERENCE OUTPUT CURRENT: 50 MA, POWER DISSIPATION: 1000 MW, CASE: DIP-16. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATING PWM, INPUT: 10-40V, OUTPUT: 60V (200MA), 500KHZ FREQUENCY, 16 PIN, DIP CASE SYLE, 0-70C OPERATING TEMP, THROUGH HOLE MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, DC-DC CONV, BUCK, 12V, 5A, 260KHZ, TO-263-7, STEP DOWN, VOLTAGE REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| RS-232 TRANSCEIVER, 5.5V, NSOIC-16, DEVICE TYPE:RS232 TRANSCEIVER, IC INTERFACE TYPE:RS232, NO. OF DRIVERS:2DRIVERS, NO. OF RECEIVERS:2RECEIVERS , SUPPLY VOLTAGE MIN:3V, SUPPLY VOLTAGE MAX:5.5V, DRIVER CASE STYLE:SOIC, PRODUCT RANGE:-ROHS COMPLIANT: YES. | |
| RS-232 TRANSCEIVER, 5.5V, SSOP-16; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SSOP; PRODUCT RANGE:- ROHS COMPLIANT:... | |
| RS232 TRANSCEIVER, -40 TO 85DEG C, DEVICE TYPE:RS232 TRANSCEIVER, IC INTERFACE TYPE:RS232, NO. OF DRIVERS:4DRIVERS, NO. OF RECEIVERS:5RECEIVERS , SUPPLY VOLTAGE MIN:4.5V, SUPPLY VOLTAGE MAX:5.5V, DRIVER CASE STYLE:SOIC ROHS COMPLIANT:... | |
| RS232 TRANSCEIVER, 0 TO 70DEG C, DEVICE TYPE:RS232 TRANSCEIVER, IC INTERFACE TYPE:RS232, NO. OF DRIVERS:2DRIVERS, NO. OF RECEIVERS:2RECEIVERS , SUPPLY VOLTAGE MIN:4.5V, SUPPLY VOLTAGE MAX:5.5V, DRIVER CASE STYLE:SOIC, PRODUCT RANGE:-... | |
| RS232/RS422/RS485 TX RX, -40 TO 85DEG C, DEVICE TYPE:RS232 / RS422 / RS485 TRANSCEIVER, IC INTERFACE TYPE:RS232, RS422, RS485, NO. OF DRIVERS:2DRIVERS, NO. OF RECEIVERS:2RECEIVERS , SUPPLY VOLTAGE MIN:3.15V, SUPPLY... | |
| RS422,RS485, 3.6V, SOIC-8; DEVICE TYPE:RS422 / RS485 TRANSCEIVER; IC INTERFACE TYPE:RS422, RS485; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:3.6V; DRIVER CASE STYLE:SOIC ROHS COMPLIANT:... | |
| RS422/RS485 TRANSCEIVER, -40 TO 85DEG C, DEVICE TYPE:RS422 / RS485 TRANSCEIVER, IC INTERFACE TYPE:RS422, RS485, NO. OF DRIVERS:1DRIVERS, NO. OF RECEIVERS:1RECEIVERS , SUPPLY VOLTAGE MIN:3V, SUPPLY VOLTAGE MAX:3.6V, NO. OF... | |
| SHUNT REGULATOR, 2.5-36V, 2.5VREF, TO-92. FREE 2 YEAR RADWELL WARRANTY | |
| SHUNT REGULATOR, ADJUSTABLE, 2.535 V, 150 MA, SOT89-3. FREE 2 YEAR RADWELL WARRANTY | |
| SIEMENS Integrated Circuits TLE3101 | |
| SMART HIGH-SIDE POWER SWITCH, 4 INPUTS, 4 OUTPUTS, OPERATING SUPPLY VOLTAGE 5V - 34V, SURFACE MOUNT, PG-DSO-20. FREE 2 YEAR RADWELL WARRANTY | |
| SMART POWER MODULE, MOTOR / MOTION / IGNITION CONTROLLERS & DRIVERS, COMPACT, HIGH PERFORMANCE, AC MOTOR DRIVES, HIGH SPEED, LOW-POWER INVERTERDRIVEN.. FREE 2 YEAR RADWELL WARRANTY | |
| ST MICRO Integrated Circuits TDA2040V | |
| STEPPER MOTOR CONTROLLER, 0.006A, NMOS, SOIC-24. FREE 2 YEAR RADWELL WARRANTY | |
| STEPPER MOTOR CONTROLLER, 2.5A, NMOS, TSSOP-28. FREE 2 YEAR RADWELL WARRANTY | |
| STEPPER MOTOR CONTROLLER, BIPOLAR, SOIC-20. FREE 2 YEAR RADWELL WARRANTY | |
| STEPPER MOTOR CONTROLLER, L6208 SERIES, 5.6 AMP, 8 V TO 52 V, BCDMOS, POWERSO-36, SMD/SMT. FREE 2 YEAR RADWELL WARRANTY | |
| SUPERVISOR IC, OPEN DRAIN OR OPEN COLLECTOR, 1 CHANNEL, 8-PDIP. FREE 2 YEAR RADWELL WARRANTY | |
| SUPERVISOR SINGLE SUPPLY, SMD, 7705; THRESHOLD VOLTAGE:4.55V; NO. OF SUPERVISORS / MONITORS:1MONITORS; SUPPLY VOLTAGE MIN:3.6V; SUPPLY VOLTAGE MAX:18V; RESET TYPE:ACTIVE-HIGH, ACTIVE-LOW; DIGITAL IC CASE:SOIC; NO. OF PINS:8PINS; ROHS COMPLIANT: YES. | |
| SUPERVISORY CIRCUIT DUAL, SMD, 3305; THRESHOLD VOLTAGE:4.55V; NO. OF SUPERVISORS / MONITORS:2MONITORS; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:6V; RESET TYPE:ACTIVE-HIGH, ACTIVE-LOW; DIGITAL IC CASE:SOIC; NO. OF PINS:8PINS; DELAYROHS COMPLIANT: YES. | |
| SUPERVISORY CIRCUIT, SMD, SOIC8, THRESHOLD VOLTAGE:4.55V, NO. OF SUPERVISORS / MONITORS: 1 MONITORS, SUPPLY VOLTAGE MIN: 3.5V, SUPPLY VOLTAGE MAX: 18V, RESET TYPE: ACTIVE-HIGH, ACTIVE-LOW, DIGITAL IC CASE: SOIC, NO. | |
| SUPERVISORY CIRCUITS LW PWR MICRO 5.5V 25MA-250MA BAT SW/OV . FREE 2 YEAR RADWELL WARRANTY | |
| SUPPLY VOLTAGE SUPERVISOR; THRESHOLD VOLTAGE:4.55V; NO. OF SUPERVISORS / MONITORS:1MONITORS; SUPPLY VOLTAGE MIN:1V; SUPPLY VOLTAGE MAX:7V; RESET TYPE:ACTIVE-LOW; DIGITAL IC CASE:TO-92; NO. OF PINS:3PINS; DELAY TIME:3.4µS; OPERATING ROHS COMPLIANT: YES. | |
| SUPPLY-VOLTAGE SUPERVISOR, 3.6- 18 V, 1.8 MA, THRESHOLD VOLTAGE: 4.55 V, 1 INPUT, PDIP-8, THROUGH HOLE, PROGRAMMABLE . FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER IC, 1 OUTPUT, 500 KHZ, 50 %, 16 ~ 28 V, 1 AMP, SMD, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER IC, DC-DC, FULL-BRIDGE, PUSH-PULL REGULATOR, SOIC-24, 3 OUTPUT, 450 KHZ, 1 A, 50%. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, CURRENT-MODE, 0.5A, 500KHZ SWITCHING FREQ-MAX, BICMOS, SOIC-8, ROHS. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, CURRENT-MODE, 0.7A, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, CURRENT-MODE, 113KHZ SWITCHING FREQ-MAX, BICMOS, PDIP7. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, CURRENT-MODE, 1A, 1000KHZ SWITCHING FREQ-MAX, BICMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, CURRENT-MODE, 1A, 275KHZ SWITCHING FREQ-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, CURRENT-MODE, 1A, 500KHZ SWITCHING FREQ-MAX, BICMOS, SOIC-8, MARKING CODE 3843. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, CURRENT-MODE, 1A, 500KHZ SWITCHING FREQ-MAX, BIPOLAR, DIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, CURRENT-MODE, 1A, 500KHZ SWITCHING FREQ-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, CURRENT-MODE, 1A, 500KHZ SWITCHING FREQ-MAX, BIPOLAR, SOIC-14 3.9 MM WIDE. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, CURRENT-MODE, 1A, 500KHZ SWITCHING FREQ-MAX, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, CURRENT-MODE, 1A, 500KHZ SWITCHING FREQ-MAX, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, CURRENT-MODE, 2A, 1000KHZ SWITCHING FREQ-MAX, BICMOS, PDIP16. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, CURRENT-MODE, 2A, 1000KHZ SWITCHING FREQ-MAX, BIPOLAR, SOIC-16. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, CURRENT-MODE, 500KHZ SWITCHING FREQ-MAX, TSSOP-20. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, CURRENT-MODE, 6A, 400KHZ SWITCHING FREQ-MAX, DDR TERMINATION REGULATOR, 3A, SUPPLY VOLTAGE MIN:4.5V - MAX:28V, VQFN-24, ROHS COMPLIANCE YES, CUT TAPE. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, VOLTAGE-MODE, 0.2 AMP, 500KHZ SWITCHING FREQ-MAX, BIPOLAR, PDIP18. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, VOLTAGE-MODE, 0.2A, 350KHZ SWITCHING FREQ-MAX, BIPOLAR, PDIP16. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, VOLTAGE-MODE, 0.2A, 400KHZ SWITCHING FREQ-MAX, BIPOLAR, PDIP16. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, VOLTAGE-MODE, 0.2A, 500KHZ SWITCHING FREQ-MAX, BIPOLAR, PDIP16. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, VOLTAGE-MODE, 0.4A, 400KHZ SWITCHING FREQ-MAX, BIPOLAR, PDIP16. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, VOLTAGE-MODE, 0.5A, 200KHZ SWITCHING FREQ-MAX, BIPOLAR, PDIP14. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, VOLTAGE-MODE, 0.5A, 500KHZ SWITCHING FREQ-MAX, BIPOLAR, PDIP16. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, VOLTAGE-MODE, 0.5A, 500KHZ SWITCHING FREQ-MAX, SOIC-16. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, VOLTAGE-MODE, 1000KHZ SWITCHING FREQ-MAX, TSSOP-14. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, VOLTAGE-MODE, 2000KHZ SWITCHING FREQ-MAX, BICMOS, TSSOP-14. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, VOLTAGE-MODE, 20A, 1000KHZ SWITCHING FREQ-MAX, HTSSOP-16. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLER, VOLTAGE-MODE, 3A, 1000KHZ SWITCHING FREQ-MAX, BIPOLAR, PDIP20. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLERS 42V PWM BUCK CONTROLLER SSOP-16. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR, 0.4A, 48KHZ SWITCHING FREQ-MAX, PDIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR, CURRENT-MODE, 0.588A, 140KHZ SWITCHING FREQ-MAX, PDIP7/8. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR, CURRENT-MODE, 1.5A, 190KHZ SWITCHING FREQ-MAX, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR, CURRENT-MODE, 1.7A, 750KHZ SWITCHING FREQ-MAX, SOT-6. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR, CURRENT-MODE, 1A, 2000KHZ SWITCHING FREQ-MAX, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR, VOLTAGE-MODE, 1.44A, 140KHZ SWITCHING FREQ-MAX, CMOS, PDIP7. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR, VOLTAGE-MODE, 4.08A, 145KHZ SWITCHING FREQ-MAX, CMOS, TO-220-6. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING VOLTAGE REGULATOR IC, DC DC CONVERTER, 500KHZ, BUCK REGULATOR, SMD/SMT, 2 AMP, 1.235 TO 35V. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING VOLTAGE REGULATOR, 3A, 28V, 385KHZ, STEP-DOWN CONVERTER . FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING VOLTAGE REGULATOR, SMD, SOIC-8, 40 V, 1.5 AMP, 100 KHZ. FREE 2 YEAR RADWELL WARRANTY | |
| TOSHIBA, TBD62783AFG,EL, TBD62783AFGEL, DESCRIPTIONINTEGRATE D CIRCUIT, LOAD SWITCH 8CHANNEL, 0.5A, 18-SOIC (0.276", 7.00MM WIDTH). FREE 2 YEAR RADWELL WARRANTY | |
| TRANSCEIVER, -40 TO 85DEG C, DEVICE TYPE:TRANSCEIVER, IC INTERFACE TYPE:RS232, NO. OF DRIVERS:2DRIVERS, NO. OF RECEIVERS:2RECEIVERS , SUPPLY VOLTAGE MIN:3V, SUPPLY VOLTAGE MAX:5.5V, DRIVER CASE STYLE:NSOIC, NO. OF PINS:16PINS ROHS... | |
| TRIPP LITE Integrated Circuits P007-006 | |
| TWO TERMINAL VOLTAGE REFERENCE, 1 OUTPUT, 2.495V, TRIM/ADJUSTABLE, BIPOLAR, TO-92, AMMO PACK. FREE 2 YEAR RADWELL WARRANTY | |
| TWO TERMINAL VOLTAGE REFERENCE, 1 OUTPUT, 5V, TRIM/ADJUSTABLE, BIPOLAR, TO-92, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| VGA CONTROLLER IC CHIP. FREE 2 YEAR RADWELL WARRANTY | |
| VOLT REG, 5V, 1.5A, TO-220-3, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE DETECTING, SYSTEM RESETTING IC, 2-10V SUPPLY VOLTAGE, 8P 2S(FP). FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE DETECTOR, CMOS RESET, 32.V DETECT VOLTAGE, SOT-25. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE DETECTOR/SUPERVISOR, TO-226-3; THRESHOLD VOLTAGE:4.55V; NO. OF SUPERVISORS / MONITORS:1MONITORS; SUPPLY VOLTAGE MIN:1V; SUPPLY VOLTAGE MAX:7V; RESET TYPE:ACTIVE-LOW, OPEN-DRAIN; DIGITAL IC CASE:TO-226; NO. OF PINS:3PINS; ;ROHS COMPLIANT: YES. FREE 2... | |
| VOLTAGE REFERENCE, SERIES, FIXED, 10V, 10MA, 8-PDIP, 7.62MM, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE REFERENCE, SHUNT, 2.49V, 10MA, 400UA, TO-226AA-3, THROUGH HOLE, 2%, TEMPERATURE COEFFICIENT: 34PPM/°C, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE REGULATOR IC, ADJUSTABLE, POSITIVE, 5.5 V, 800 MA. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE REGULATOR IC, LDO, VOLTAGE REGULATORS, AC SINGLE OUT, LDO, 400 MA, SOT-23-5. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE REGULATOR, 15V, 1.5A, -40 TO 125DEG C, TO-263-3, DPAK (2 LEADS + TAB), TO-263AB, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE REGULATOR, FIXED, POSITIVE, 1 REGULATOR, 26V INPUT, 15V OUTPUT, 1A OUTPUT, TO-220-3. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE REGULATOR, LINEAR, LDO 1.5A, 15V, TO-220-3, FIXED OUTPUT, POSITIVE, INPUT VOLTAGE: 23V ~ 35V, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE REGULATOR, LINEAR, LDO, POSITIVE, FIXED, 500MA, 1V @ 50MA, LOW DROPOUT, 3-DDPAK TO-263, OPERATING TEMPERATURE: -40C ~ 125C, SURFACE MOUNT, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE REGULATOR, SOP16. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE SUPERVISOR 1.8MA, 18V, 8-DIP, THRESHOLD VOLTAGE:4.55V, NO. OF SUPERVISORS / MONITORS:1MONITORS, SUPPLY VOLTAGE MIN:3.5V, SUPPLY VOLTAGE MAX:18V, RESET TYPE:ACTIVE-HIGH, ACTIVE-LOW, DIGITAL IC CASE:DIP, NO. OF PINS:8PINS, ROHS COMPLIANT: YES. | |
| VOLTAGE SUPERVISOR 1.8MA, 18V, SOP-8,THRESHOLD VOLTAGE 4.55V, NO. OF SUPERVISORS / MONITORS 1MONITOR, SUPPLY VOLTAGE MIN 3.5V, SUPPLY VOLTAGE MAX 18V, RESET TYPE ACTIVE-HIGH, ACTIVE-LOW, ROHS COMPLIANT YES. FREE 2... | |
| VOLTAGE SUPERVISOR 600 UA, 40V, 8-DIP; T; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE SUPERVISOR, 1.8MA, 18V, SOIC-8; THRESHOLD VOLTAGE:10.8V; NO. OF SUPERVISORS / MONITORS:1MONITORS; SUPPLY VOLTAGE MIN:3.5V; SUPPLY VOLTAGE MAX:18V; RESET TYPE:ACTIVE-HIGH, ACTIVE-LOW; DIGITAL IC CASE:SOIC; NO. OF PINS:8PINS; ROHS COMPLIANT: YES. | |
| VOLTAGE SUPERVISOR, 15UA, 6V, SOIC-8; THRESHOLD VOLTAGE:2.25V; NO. OF SUPERVISORS / MONITORS:2MONITORS; SUPPLY VOLTAGE MIN:2.7V; SUPPLY VOLTAGE MAX:6V; RESET TYPE:ACTIVE-LOW; DIGITAL IC CASE:SOIC; NO. OF PINS:8PINS; DELAY TIME:100MS;ROHS COMPLIANT: YES. | |
| VOLTAGE SUPERVISOR, 30UA, 5.5V, SOT-23-5; THRESHOLD VOLTAGE:4.63V; NO. OF SUPERVISORS / MONITORS:1MONITORS; SUPPLY VOLTAGE MIN:500MV; SUPPLY VOLTAGE MAX:5.5V; RESET TYPE:ACTIVE-LOW, OPEN-DRAIN; DIGITAL IC CASE:SOT-23; NO. OF ;ROHS COMPLIANT: YES. FREE... | |
| VOLTAGE SUPERVISOR, 9UA, 6V, DIP-8; THRESHOLD VOLTAGE:4.55V; NO. OF SUPERVISORS / MONITORS:1MONITORS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; RESET TYPE:ACTIVE-HIGH, ACTIVE-LOW; DIGITAL IC CASE:DIP; NO. OF PINS:8PINS; DELAY ROHS COMPLIANT:... | |
| VOLTAGE SUPERVISOR, SOIC-8, THRESHOLD VOLTAGE: 4.55V, NO. OF SUPERVISORS / MONITORS: 1 MONITORS, SUPPLY VOLTAGE MIN:3.6V, SUPPLY VOLTAGE MAX:18V, RESET TYPE: ACTIVE-HIGH, ACTIVE-LOW, DIGITAL IC CASE: SOIC, NO. OF PINS:... | |
| VOLTAGE SUPERVISOR/RESET IC, ADJUSTABLE, 1 CHANNEL, +0.5V, BIPOLAR, SOP-8. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE SUPERVISOR/RESET IC, FIXED, 1 CHANNEL, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE TO FREQUENCY CONVERTER, 1 FUNC, 0.1MHZ, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY |
| Next >> |