Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM90N03-2M2P-E3 SUM90N03-2M2P-E3

Description
Manufacturer: Vishay Win Source Part Number: 1262558-SUM90N03-2M2 P-E3 Series: TrenchFET Packaging: Reel - TR Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 90A (Tc) Family Name: SUM90N03-2m2P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-263 (D2Pak) Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 257nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 12065pF @ 15V Vgs (Maximum): ±20V Power Dissipation (Maximum): 3.75W (Ta), 250W (Tc) Rds On (Maximum) @ Id, Vgs: 2.2 mOhm @ 32A, 10V Alternative Parts (Cross-Reference): BUK962R8-30B,118; BUK962R8-30B; BUK661R8-30C; Introduction Date: September 17, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1262558-SUM90N03-2M2 P-E3 Series: TrenchFET Packaging: Reel - TR Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 90A (Tc) Family Name: SUM90N03-2m2P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-263 (D2Pak) Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 257nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 12065pF @ 15V Vgs (Maximum): ±20V Power Dissipation (Maximum): 3.75W (Ta), 250W (Tc) Rds On (Maximum) @ Id, Vgs: 2.2 mOhm @ 32A, 10V Alternative Parts (Cross-Reference): BUK962R8-30B,118; BUK962R8-30B; BUK661R8-30C; Introduction Date: September 17, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM90N03-2M2P-E3 - 1262558-SUM90N03-2M2P-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM90N03-2M2P-E3
1262558-SUM90N03-2M2P-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM90N03-2M2P-E3 1262558-SUM90N03-2M2P-E3
Manufacturer: Vishay Win Source Part Number: 1262558-SUM90N03-2M2 P-E3 Series: TrenchFET Packaging: Reel - TR Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 90A (Tc) Family Name: SUM90N03-2m2P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-263 (D2Pak) Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 257nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 12065pF @ 15V Vgs (Maximum): ±20V Power Dissipation (Maximum): 3.75W (Ta), 250W (Tc) Rds On (Maximum) @ Id, Vgs: 2.2 mOhm @ 32A, 10V Alternative Parts (Cross-Reference): BUK962R8-30B,118; BUK962R8-30B; BUK661R8-30C; Introduction Date: September 17, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1262558-SUM90N03-2M2P-E3
Series: TrenchFET
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 90A (Tc)
Family Name: SUM90N03-2m2P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-263 (D2Pak)
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 257nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 12065pF @ 15V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 3.75W (Ta), 250W (Tc)
Rds On (Maximum) @ Id, Vgs: 2.2 mOhm @ 32A, 10V
Alternative Parts (Cross-Reference): BUK962R8-30B,118; BUK962R8-30B; BUK661R8-30C;
Introduction Date: September 17, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel 30V 33A MOSFET Transistor
278-SUM90N03-2M2P-E3
N-Channel 30V 33A MOSFET Transistor 278-SUM90N03-2M2P-E3
N-Channel MOSFET, 30V, 33A, 2.2mR Rds On, TO-263 Product overview: SUM90N03-2M2P-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM90N03-2M2P-E3 can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 30V, 33A, 2.2mR Rds On, TO-263 Product overview: SUM90N03-2M2P-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUM90N03-2M2P-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SUM90N03-2M2P-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM90N03-2M2P-E3TR-ND
Single FETs, MOSFETs SUM90N03-2M2P-E3TR-ND
N-Channel 30V 90A (Tc) 3.75W (Ta), 250W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 30V 90A (Tc) 3.75W (Ta), 250W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - SUM90N03-2M2P-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM90N03-2M2P-E3CT-ND
Single FETs, MOSFETs SUM90N03-2M2P-E3CT-ND
N-Channel 30V 90A (Tc) 3.75W (Ta), 250W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 30V 90A (Tc) 3.75W (Ta), 250W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Single FETs, MOSFETs - SUM90N03-2M2P-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUM90N03-2M2P-E3DKR-ND
Single FETs, MOSFETs SUM90N03-2M2P-E3DKR-ND
N-Channel 30V 90A (Tc) 3.75W (Ta), 250W (Tc) Surface Mount TO-263 (D²Pak)

N-Channel 30V 90A (Tc) 3.75W (Ta), 250W (Tc) Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUM90N03-2M2P-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUM90N03-2M2P-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUM90N03-2M2P-E3
MOSFET N-CH 30V 90A TO263

MOSFET N-CH 30V 90A TO263

Supplier's Site
MOSFET 30V 90A 250W

MOSFET 30V 90A 250W

Buy Now Datasheet
Transistor - 48962803 - Radwell International
Willingboro, NJ, United States
Transistor
48962803
Transistor 48962803
N-CHANNEL 30-V (D-S) MOSFET. FREE 2 YEAR RADWELL WARRANTY

N-CHANNEL 30-V (D-S) MOSFET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1262558-SUM90N03-2M2P-E3 278-SUM90N03-2M2P-E3 SUM90N03-2M2P-E3TR-ND SUM90N03-2M2P-E3 SUM90N03-2M2P-E3 48962803
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUM90N03-2M2P-E3 N-Channel 30V 33A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Transistor
PD 3750 to 250000 milliwatts 250000 milliwatts
Unlock Full Specs
to access all available technical data