Texas Instruments Standard Linear and Logic Bipolar Transistor Arrays ULN2003AD

Description
Power Switch/Driver 1:1 NPN 500mA 16-SOIC
Request a Quote Datasheet
Description
Power Switch/Driver 1:1 NPN 500mA 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - 296-1368-5-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
296-1368-5-ND
Bipolar Transistor Arrays 296-1368-5-ND
Power Switch/Driver 1:1 NPN 500mA 16-SOIC

Power Switch/Driver 1:1 NPN 500mA 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - ULN2003AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
ULN2003AD
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers ULN2003AD
TRANS 7NPN DARL 50V 0.5A 16SOIC

TRANS 7NPN DARL 50V 0.5A 16SOIC

Supplier's Site
Trans, Darlington, High V & I; Transistor Polarity Texas Instruments - 33AH5506 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Darlington, High V & I; Transistor Polarity Texas Instruments
33AH5506
Trans, Darlington, High V & I; Transistor Polarity Texas Instruments 33AH5506
TRANS, DARLINGTON, HIGH V & I; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Power Dissipation Pd:25W; DC Collector Current:500mA; DC Current Gain hFE:600hFE; Transistor Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes

TRANS, DARLINGTON, HIGH V & I; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Power Dissipation Pd:25W; DC Collector Current:500mA; DC Current Gain hFE:600hFE; Transistor Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes

Supplier's Site
Transistor - 17200070 - Radwell International
Willingboro, NJ, United States
Transistor
17200070
Transistor 17200070
DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 0.5A I(C), 50V V(BR)CEO, 7-ELEMENT, NPN, SILICON, SOIC-16. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 0.5A I(C), 50V V(BR)CEO, 7-ELEMENT, NPN, SILICON, SOIC-16. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Darlington Transistors
ULN2003AD
Darlington Transistors ULN2003AD
Darlington Transistors Darlington

Darlington Transistors Darlington

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Radwell International VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Darlington Transistors RF Transistors Darlington Transistors
Product Number 296-1368-5-ND ULN2003AD 33AH5506 17200070 ULN2003AD
Product Name Bipolar Transistor Arrays Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Trans, Darlington, High V & I; Transistor Polarity Texas Instruments Transistor Darlington Transistors
Polarity NPN
Package Type "16-SOIC (0.154"", 3.90mm Width)" 16-SOIC TO-3
Packing Method Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3.5 GHz, 5 Watt, 32 V GaN RF Input-Matched Transistor - T1G3000532-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 15.7 dB
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
Single IGBTs - 448-AIKQ120N75CP2XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
4 suppliers