STMicroelectronics, Inc. 80A 30V TO-220 MOSFET Transistor STP80NF03L-04

Description
80A 30V N-CH MOSFET TO-220 Power Transistor Product overview: STP80NF03L-04 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80A, 30V, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80A, 30V, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP80NF03L-04 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
80A 30V N-CH MOSFET TO-220 Power Transistor Product overview: STP80NF03L-04 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80A, 30V, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80A, 30V, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP80NF03L-04 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80A 30V TO-220 MOSFET Transistor
278-STP80NF03L-04
80A 30V TO-220 MOSFET Transistor 278-STP80NF03L-04
80A 30V N-CH MOSFET TO-220 Power Transistor Product overview: STP80NF03L-04 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80A, 30V, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80A, 30V, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP80NF03L-04 can be used for catalog matching and distributor lookup.

80A 30V N-CH MOSFET TO-220 Power Transistor Product overview: STP80NF03L-04 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80A, 30V, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80A, 30V, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP80NF03L-04 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP80NF03L-04 - 007605-STP80NF03L-04 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP80NF03L-04
007605-STP80NF03L-04
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP80NF03L-04 007605-STP80NF03L-04
Manufacturer: STMicroelectronics Win Source Part Number: 007605-STP80NF03L-04 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Family Name: STP80NF03L-04 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 110nC @ 4.5V Max Input Capacitance: 5500pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.5 mOhm @ 40A, 10V Alternative Parts (Cross-Reference): SPP80N03S2-03; AOT210L; SPP80N03S2L03XK; IPP03N03LB G; IRLB4132PBF; STP105N3LL; STP160N3LL; STP80NF03L-04; Introduction Date: November 11, 1999 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 007605-STP80NF03L-04
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Family Name: STP80NF03L-04
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 110nC @ 4.5V
Max Input Capacitance: 5500pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.5 mOhm @ 40A, 10V
Alternative Parts (Cross-Reference): SPP80N03S2-03; AOT210L; SPP80N03S2L03XK; IPP03N03LB G; IRLB4132PBF; STP105N3LL; STP160N3LL; STP80NF03L-04;
Introduction Date: November 11, 1999
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 497-2676-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-2676-5-ND
Single FETs, MOSFETs 497-2676-5-ND
N-Channel 30V 80A (Tc) 300W (Tc) Through Hole TO-220

N-Channel 30V 80A (Tc) 300W (Tc) Through Hole TO-220

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 30 Volt 80 Amp

MOSFET N-Ch 30 Volt 80 Amp

Buy Now Datasheet
Transistor - 16485242 - Radwell International
Willingboro, NJ, United States
Transistor
16485242
Transistor 16485242
N CHANNEL MOSFET, 30V, 80A, TO-220; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:80A; DRAIN SOURCE VOLTAGE VDS:30V; ON RESISTANCE RDS(ON. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL MOSFET, 30V, 80A, TO-220; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:80A; DRAIN SOURCE VOLTAGE VDS:30V; ON RESISTANCE RDS(ON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single FETs, MOSFETs - STP80NF03L-04 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP80NF03L-04
Single FETs, MOSFETs STP80NF03L-04
MOSFET N-CH 30V 80A TO220AB

MOSFET N-CH 30V 80A TO220AB

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP80NF03L-04 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP80NF03L-04
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP80NF03L-04
MOSFET N-CH 30V 80A TO220AB

MOSFET N-CH 30V 80A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Radwell International ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STP80NF03L-04 007605-STP80NF03L-04 497-2676-5-ND STP80NF03L-04 16485242 STP80NF03L-04 STP80NF03L-04
Product Name 80A 30V TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP80NF03L-04 Single FETs, MOSFETs MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
PD 300000 milliwatts 300000 milliwatts 300000 milliwatts
TJ -65 C (-85 F) 175 C (347 F) 175 C (347 F)
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFS3207ZTRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB859C-E - 855128-2SB859C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details